Specialty / Corrosive Gases Diaphragm Valves

2 Results
Ball Valve Seats
from Shenzhen Dechengwang Technology Co., Ltd

Seats and inserts, which are important components in the valve industry, as a critical component, PTFE is very often to choose as the raw material. PTFE provides a low friction seat, with excellent media compatibility. Filled grades provide wear resistance and can support seating loads of the higher... [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive
Shutoff Valve -- Metal Diaphragm Shutoff Valve
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ Metal Diaphragm Shutoff Valve is designed for use with inert, reactive, corrosive (stainless steel option), flammable and oxidizing gas and gas mixtures. Ideal for use in laboratories, R &D and analyzer applications. [See More]

  • Media: Gas; Specialty Corrosive
  • Maximum Pressure: 580.15
  • Valve Size: 0.25
  • Media Temperature: -4 to 158