Tube Fitting Diaphragm Valves
from ASCO
2 way and 3 way 10mm wide manifold mount isolation valve with 13 microliter internal volume. PEEK body with FFKM, EPDM, or FKM elastomers with a variety of pressures and orifice sizes available. [See More]
- Connection Description: Tube Fitting; Push-in hose connection
- Maximum Pressure: 44.00
- Valve Size: ? to 0.39
- Media Temperature: 25 to 104
from ITW Medical
4.60mm Tube Socket Port x Male Luer Lock Diaphragm Check Valve, .21 psi Cracking Pressure, Backflow of <0.1 ml/hour of water, Housing Burst Pressure of >=13.8 bar (200 psi) [See More]
- Connection Description: Tube Fitting; Tube Socket Port, Male Luer Lock
- Maximum Pressure: 0.21
- Valve Size: 0.18
- Primary Material: Methylmethacrylate acrylonitrile butadiene styrene (MABS)
from Xylem Applied Water Systems
1500 Series Transfer Valve. 1500 Series Transfer Valves automatically change from empty bag to full bag without interrupting flow. Model No.: 1500 Series. Can operate multiple banks of BIB horizontally. Label indicates which BIB is "on-line". Can be mounted in any position. Can be manually operated [See More]
- Connection Description: Tube Fitting; Barb Fitting
- Media: Syrup
- Valve Size: 0.38
- Actuation: Vacuum Operated
from International Polymer Solutions Inc.
Our Inline Diaphragm Valves (IDF) features an all wetted PTFE flow path with a diaphragm design for ultra pure service. Common applications include DI Water, Acid Drain, and Source Chemistry flow shutoff. The IDF valve is offered in a two-way closed configuration. All PTFE wetted flow path. Long... [See More]
- Connection Description: Threaded; Tube Fitting; 1/2", 3/4" FNPT
- Maximum Pressure: 80.00
- Valve Size: 0.50 to 0.75
- Media Temperature: 300
from Deltrol Controls/Division of Deltrol Corp.
The DSVP42-S from Deltrol Controls is a pilot-operated, single inlet / dual outlet, 180 º valve designed to control the flow of water from a water main. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC. Coil Power: 8 Watts. Coil Terminals: 0.25" QC spade terminals. Duty... [See More]
- Connection Description: Threaded; Tube Fitting; 3/4" Threaded Inlet, 0.47" Barb Outlet
- Maximum Pressure: 5.00 to 145.00
- Valve Size: 0.47 to 0.75
- Media Temperature: 36 to 194
from Radwell International
LINE CONTROL VALVE, 3/8IN ODS, W/ TUBE EXTENSION, PACKLESS DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Tube Fitting
from ASCO
The Series 385 is a 16 mm wide, manifold mount, miniature. isolation valve designed to control the flow of aggressive. chemicals or high purity fluids. The Series 385 offers the. following benefits: • Compact manifold design saves space and reduces. assembly time. • Prevents contamination... [See More]
- Connection Description: Tube Fitting; 1/4-28 UNF FB
- Media Temperature: 14 to 140
- Maximum Pressure: 35.00
- Flow (Cv): ? to 0.04
from ITW Medical
3mm Port Diaphragm Check Valve, .21 psi Cracking Pressure [See More]
- Connection Description: Tube Fitting; 3mm ID Tube Inserts
- Maximum Pressure: 0.21
- Valve Size: 0.12
- Primary Material: Methylmethacrylate acrylonitrile butadiene styrene (MABS)
from Deltrol Controls/Division of Deltrol Corp.
The DSVP40-S from Deltrol Controls is a pilot-operated 180 º valve designed to control the flow of water from a water main. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC. Coil Power: 8 Watts. Coil Terminals: 0.25" QC spade terminals. Duty Cycle: -10 min on / 5 min off... [See More]
- Connection Description: Threaded; Tube Fitting; 3/4" Threaded Inlet, 0.47" Barb Outlet
- Maximum Pressure: 5.00 to 145.00
- Valve Size: 0.47 to 0.75
- Media Temperature: 36 to 194
from Radwell International
DIAPHRAGM VALVE, T BODY, 1 INCH TUBE INLET CONNECTION, NO PURGE PORT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Tube Fitting
from ITW Medical
Female Luer Lock x 3mm Port Diaphragm Check Valve, .21 psi Cracking Pressure [See More]
- Connection Description: Tube Fitting; Female Luer Lock, 3mm ID Tube Insert
- Maximum Pressure: 0.21
- Valve Size: 0.12
- Primary Material: Methylmethacrylate acrylonitrile butadiene styrene (MABS)
from Deltrol Controls/Division of Deltrol Corp.
The DSVP41-R from Deltrol Controls is a pilot-operated 90 º valve designed to control the flow of water from a water main. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC. Coil Power: 8 Watts. Coil Terminals: 0.25" QC spade terminals. Duty Cycle: -10 min on / 5 min off... [See More]
- Connection Description: Threaded; Tube Fitting; 3/8" Threaded Inlet, Barb Outlet
- Maximum Pressure: 5.00 to 145.00
- Valve Size: 0.38 to 0.47
- Media Temperature: 36 to 194
from Radwell International
DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, 955 SERIES, STAINLESS STEEL, 3/8 IN TUBE STUB. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Tube Fitting
- Primary Material: Stainless Steel; Steel
from ITW Medical
3mm ID tube x Male Luer Lock Diaphragm, .18 psi Cracking Pressure [See More]
- Connection Description: Tube Fitting; 3mm ID Tube Insert, Male Luer Lock
- Maximum Pressure: 0.18
- Valve Size: 0.12
- Primary Material: Methylmethacrylate acrylonitrile butadiene styrene (MABS)
from Radwell International
VALVE, DIAPHRAGM SEALED, 3 PORT, 1/4 INCH CONNECTION, 1/4 INCH TUBE BUTT WELD, 316L VIM-VAR BODY TERMINAL, -10 TO 150 F OPERATING TEMPERATURE, C FLOW PATH, SC-01 CLEANED, NC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Tube Fitting; Butt Weld
- Media: Air
from ITW Medical
2.10 mm Socket Tube Port x Male Luer Lock Check Valve , .21 psi Cracking Pressure, Backflow of <0.1 ml/hour of water, Housing Burst Pressure of >=14.8 bar (200psi) [See More]
- Connection Description: Tube Fitting; 2.10 mm Socket Tube Port, Male Luer Lock
- Maximum Pressure: 0.21
- Valve Size: 0.08
- Primary Material: Methylmethacrylate acrylonitrile butadiene styrene (MABS)
from Radwell International
DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, SERIES AP3600, STAINLESS STEEL, 2 PORTS WELDED, 1/4 IN TUBE STUB WELD CONNECTIONS, TUBE LENGTH 3IN, 3000 PSI MAX. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Tube Fitting
- Primary Material: Stainless Steel; Steel
- Media: Air
from Radwell International
DIAPHRAGM VALVE, 930 SERIES, ULTRA-HIGH PURITY, LOW PRESSURE, AIR OPERATED, NORMALLY CLOSED, 125 PSIG, 0.3 FLOW COEFFICIENT, 1/4 INCH TUBE STUB. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Tube Fitting
- Media: Air
from Radwell International
DIAPHRAGM VALVE, 930 SERIES, 300 PSIG, 1/4 INCH TUBE STUB, 0.22 FLOW COEFFICIENT, MANUAL /MINI-LEVER ACTUATION TYPE, LOW PRESSURE, ULTRA HIGH PURITY. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Tube Fitting
- Media: Air
from Radwell International
DIAPHRAGM VALVE, 945 SERIES, MANUAL / INDICATING HANDWHEEL ACTUATION TYPE, HIGH-PRESSURE, ULTRA-HIGH PURITY, 3500 PSIG, 0.25 FLOW COEFFICIENT, 1/4 INCH TUBE STUB. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Tube Fitting
- Media: Air
from Radwell International
DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, FORGED 2-WAY VALVE, TRICLAMP TUBE, BODY SUPPLIED, HYGIENIC CLAMP ENDS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Tube Fitting
from Radwell International
SEALED VALVE, 316L SS, EP CAST-BODY, BULK GAS DIAPHRAGM, 1/2 X 0.049 X 3 IN., TUBE EXT, NO PURGE PORTS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Tube Fitting
- Media: Gas