Stainless Steel Diaphragm Valves

76 Results
Flow Control Stainless Steel Low Pressure Manual Diaphragm Valve For High Purity And Ultra High Purity Gases
from Shenzhen Jewellok Technology Co., Ltd.

LD SERIES. LOW PRESSURE MANUAL DIAPHRAGM VALVE. Features. Body. *316L VIM-VAR stainless steel body material for ultrahigh-purity applications. *The inner surface roughness can reach Ra 5 μin, and the flow channel can be completely cleaned. 1.minimizes entrapment areas. 2.facilitates purging. [See More]

  • Primary Material: Stainless Steel
  • Media: Gas
Air solenoid valve -- VZWF-B-L-M22C-G1-275-1P4-6-R1
from Festo Corporation

High flow rates. Large nominal diameters with relatively small solenoids. No pressure difference required. Can also be used in vacuum technology [See More]

  • Primary Material: Stainless Steel; Steel
  • Media Temperature: 14 to 176
  • Maximum Pressure: 0.00 to 87.02
  • Media: Air; Compressed Air; Water; Gas
High Pressure High Temperature Pneumatic Ultrahigh Purity Stainless Steel Diaphragm Valves
from Shenzhen Jewellok Technology Co., Ltd.

HD SERIES. HIGH PRESSURE PNEUMATIC DIAPHRAGM VALVE. Features. Body. *316L VIM-VAR stainless steel body material for ultrahigh-purity applications. *The inner surface roughness can reach Ra 5 μin, and the flow channel can be completely cleaned. 1.minimizes entrapment areas. 2.facilitates... [See More]

  • Primary Material: Stainless Steel
  • Media: Air
Air solenoid valve -- VZWF-B-L-M22C-G12-135-1P4-10-R1
from Festo Corporation

High flow rates. Large nominal diameters with relatively small solenoids. No pressure difference required. Can also be used in vacuum technology [See More]

  • Primary Material: Stainless Steel; Steel
  • Media Temperature: 14 to 176
  • Maximum Pressure: 0.00 to 145.04
  • Media: Air; Compressed Air; Water; Gas
Stainless Steel Low Pressure Seal Pneumatic Diaphragm Control Valve For For HP & UHP Gases
from Shenzhen Jewellok Technology Co., Ltd.

Ultra High Purity Diaphragm Valve. LOW PRESSURE PNEUMATIC DIAPHRAGM VALVE. Features. Body. *316L VIM-VAR stainless steel body material for ultrahigh-purity applications . *The inner surface roughness can reach Ra 5 µin, and the flow channel can be completely cleaned. 1.minimizes... [See More]

  • Primary Material: Stainless Steel
  • Media: Air; Gas
Air solenoid valve -- VZWF-B-L-M22C-G14-135-1P4-10-R1
from Festo Corporation

High flow rates. Large nominal diameters with relatively small solenoids. No pressure difference required. Can also be used in vacuum technology [See More]

  • Primary Material: Stainless Steel; Steel
  • Media Temperature: 14 to 176
  • Maximum Pressure: 0.00 to 145.04
  • Media: Air; Compressed Air; Water; Gas
Stainless Steel Ultra High Purity (UHP) High Pressure Manual Diaphragm Valve
from Shenzhen Jewellok Technology Co., Ltd.

HD SERIES. HIGH PRESSURE MANUAL DIAPHRAGM VALVE. Features. Body. *316L VIM-VAR stainless steel body material for ultrahigh-purity applications. *The inner surface roughness can reach Ra 5 μin, and the flow channel can be completely cleaned. 1.minimizes entrapment areas. 2.facilitates purging. [See More]

  • Primary Material: Stainless Steel
  • Media: Gas
Air solenoid valve -- VZWF-B-L-M22C-G34-275-1P4-6-R1
from Festo Corporation

High flow rates. Large nominal diameters with relatively small solenoids. No pressure difference required. Can also be used in vacuum technology [See More]

  • Primary Material: Stainless Steel; Steel
  • Media Temperature: 14 to 176
  • Maximum Pressure: 0.00 to 87.02
  • Media: Air; Compressed Air; Water; Gas
Air solenoid valve -- VZWF-B-L-M22C-G38-135-1P4-10-R1
from Festo Corporation

High flow rates. Large nominal diameters with relatively small solenoids. No pressure difference required. Can also be used in vacuum technology [See More]

  • Primary Material: Stainless Steel; Steel
  • Media Temperature: 14 to 176
  • Maximum Pressure: 0.00 to 145.04
  • Media: Air; Compressed Air; Water; Gas
Air solenoid valve -- VZWF-L-M22C-G112-400-1P4-10-R1
from Festo Corporation

High flow rates. Large nominal diameters with relatively small solenoids. No pressure difference required. Can also be used in vacuum technology [See More]

  • Primary Material: Stainless Steel; Steel
  • Media Temperature: 14 to 176
  • Maximum Pressure: 0.00 to 145.04
  • Media: Air; Compressed Air; Water; Gas
Air solenoid valve -- VZWM-L-M22C-G1-F5-R1
from Festo Corporation

Brass or stainless steel casting design. Electrical connection via solenoid armature tube. Wide range of coils. Coil can be ordered separately [See More]

  • Primary Material: Stainless Steel; Steel
  • Media Temperature: 14 to 140
  • Maximum Pressure: 7.25 to 145.04
  • Media: Air; Compressed Air; Water
Diaphragm Valve -- SISTO-B
from KSB AG

Design. Diaphragm valve with weld ends or clamps for biotechnology,sterile processes, food and pharmaceutical industries; straight-way or T-pattern, manually or pneumatically operated; shut-off and sealing to atmosphere by diaphragm. No dead volumes, suitable for sterilisation, SIP and CIP compliant... [See More]

  • Primary Material: Stainless Steel
  • Maximum Pressure: 145.04
  • Valve Size: 0.24 to 3.94
  • Media Temperature: 14 to 320
Replacement Parker®Diaphragm Valves
from Restek

for Air Monitoring Canisters*. High quality, metal-to-metal seal, 2/3-turn valve with stainless steel diaphragms. 2-port or 3-port valve available. [See More]

  • Primary Material: Stainless Steel
  • Media: Gas
  • Valve Size: 0.25
  • Connection Description: Threaded; 1/4" Male Thread
Diaphragm Valve (DN 16-40) -- Series 220
from VAT, Inc.

Manually operated diaphragm valves with forged body and robust actuator. Features. Diaphragm made of FKM (VITON). Easy replacement of the diaphragm [See More]

  • Primary Material: Aluminum; Stainless Steel
  • Maximum Pressure: 72.52
  • Valve Size: 0.62 to 1.50
  • Media Temperature: 212
High Purity High Flow Single Stage Regulator -- PH-3200 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ PH-3200 Series high purity high flow single stage regulator offers a compact, USP Class VI and BPE compliant design suitable for biotech and pharm gas flows of 5-50 SCFM [141-1415 SLPM]. Diffusion-resistant metal-to-metal diaphragm seal ensures gas purity and integrity. Ideal for use... [See More]

  • Primary Material: Stainless Steel
  • Maximum Pressure: 500.00
  • Valve Size: 0.50 to 0.75
  • Media Temperature: -40 to 400
Diaphragm Valve -- GEMU® 611
from Gemu Valves

Standard Features. Reinforced polymer bonnet with sanitary internals. EHEDG certified sealing concept. Lockable handwheel in any position. Visual position indicator. Second generation PTFE or EPDM diaphragm. Body material forged 316L stainless steel. Integral buttweld tube extensions or triclamp. [See More]

  • Primary Material: Stainless Steel
  • Maximum Pressure: 87.02 to 145.04
  • Valve Size: 0.38 to 0.75
  • Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
Model 1325, 3-Way Solenoid Valve -- 1325BA3C
from Clark Solutions

Model 1325 three-way solenoid valves are available in brass or 304 stainless steel bodies. A choice of seal and seat materials including Acrylo-Nitrile and Viton ® satisfy many general industry applications. The valve ’s typical uses include lubricated and dry air, water, light oils and... [See More]

  • Primary Material: Brass / Bronze; Stainless Steel
  • Maximum Pressure: 145.04
  • Valve Size: 0.63
  • Media Temperature: 176 to 302
2/2-way diaphragm valve with manually operated actuator -- 275865
from Burkert Fluid Control Systems

The manually operated diaphragm valve Type 3233 consists of a manually operated actuator, a diaphragm and a 2-way valve body. The manual actuator, optionally with a plastic or stainless steel handwheel, ensures use in hygienic or aggressive ambient conditions. The flow-efficient valve bodies with... [See More]

  • Primary Material: Stainless Steel
  • Media Temperature: 14 to 266
  • Maximum Pressure: 145.04
Regulating Valves -- CPM
from Alfa Laval Inc.

CPM valves maintain uniform inlet or outlet pressure in hygienic process lines for the dairy, food and beverage industries. These regulating valves provide accurate pressure control, safe and reliable performance and excellent cleanability. Safe, effective pressure control. Alfa Laval Constant... [See More]

  • Primary Material: Stainless Steel
  • Maximum Pressure: 145.04
  • Valve Size: 1.97 to 2.83
  • Media Temperature: 10 to 140
Series 8256 - Direct acting, normally closed solenoid valves -- U8256A013V
from ASCO

Features. • 2-way normally closed operation. • Compact design. • Brass and 316 stainless steel body constructions. • Mountable in any position. • Available with manual operator. • NSF 61 and 169 version available for potable water. and food service [See More]

  • Primary Material: Stainless Steel
  • Media Temperature: ? to 180
  • Maximum Pressure: 500.00
  • Media: Air; Compressed Air; Water; Hot Water; Cold Water  ; Gas
Pressure Reducing Valve -- GP-1000AS
from Armstrong International

The GP-1000 Series valves are pilot-controlled for accurate regulation of pressure under widely ranging flow. The internal-pilot design eliminates external components and piping. Internally piloted GP Series valves are capable of larger capacity and greater accuracy than direct-acting valves. [See More]

  • Primary Material: Stainless Steel
  • Maximum Pressure: 15.00 to 150.00
  • Valve Size: 0.50 to 2.00
  • Media Temperature: ? to 450
Burkert 3233 316LSS 2-Way Diaphragm Valve, EPDM; 1" Weld-End, 150psi -- GO-98516-50
from Cole-Parmer

bull; Fluids are hermetically sealed from operating system. • Zero dead volume. • Autoclavable. Choose from EPDM or PTFE wetted materials and sanitary or weld end connections. These compact, manually-operated diaphragm valves consist of a flow-optimized stainless steel body, diaphragm,... [See More]

  • Primary Material: Stainless Steel
  • Flow (Cv): 18.50
  • Maximum Pressure: 150.00
Diaphragm Valves
from FITOK GmbH

Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R &D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and Dubai UAE. We... [See More]

  • Primary Material: Stainless Steel
  • Connection Description: Threaded
  • Media: Air; Compressed Air; Water
Control Valve -- 119202620 [88063317 from Gemu Valves]
from Radwell International

DISCONTINUED BY MANUFACTURER, OPERATOR DIAPHRAGM VALVE, OPEN/CLOSE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Stainless Steel; Steel
Diaphragm Valve -- SISTO-C
from KSB AG

Design. Diaphragm valve with weld ends or clamps for biotechnology,sterile processes, food and pharmaceutical industries; straight-way, Y- or T-pattern, manually or pneumatically operated; shut-off and sealing to atmosphere by completely enclosed diaphragm. No dead volumes, suitable for... [See More]

  • Primary Material: Stainless Steel
  • Maximum Pressure: 232.06
  • Valve Size: 0.24 to 3.94
  • Media Temperature: 14 to 320
High Purity Single Stage Regulator -- PH-2200 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ PH-2200 Series high purity single stage regulator offers a compact, USP Class VI and BPE compliant design suitable for specialty, corrosive, and pyrophoric gases of <5 SCFM [141 SLPM]. Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. Ideal for use in... [See More]

  • Primary Material: Stainless Steel
  • Maximum Pressure: 150.00
  • Valve Size: 0.38 to 0.50
  • Media Temperature: -40 to 400
Diaphragm Valve -- GEMU® 618
from Gemu Valves

Standard Features. Stainless steel / reinforced polymer actuator. Reversible synchronous AC motor. 24, 120, 230 VAC, 50 or 60 Hz. Continuous rated (100% duty cycle). Overload protection. IP 65 enclosure rating. Compact low maintenance design. EHEDG certified sealing concept. Optical position... [See More]

  • Primary Material: Stainless Steel
  • Maximum Pressure: 0.00 to 87.02
  • Valve Size: 0.25 to 0.75
  • Media Temperature: 140 to 266
2/2-way diaphragm valve with pneumatic stainless steel actuator (Type ELEMENT) for decentralised automation -- 290514
from Burkert Fluid Control Systems

The externally controlled diaphragm valve Type 2103 consists of a pneumatically operated piston actuator, a diaphragm and a 2-way valve body. The proven and robust actuator with stainless steel housing ensures use in hygienic or aggressive ambient conditions. The flow-efficient valve bodies with... [See More]

  • Primary Material: Stainless Steel
  • Media Temperature: 14 to 266
  • Maximum Pressure: 145.04
Burkert 3233 316LSS 2-Way Diaphragm Valve, EPDM; 1"Tri-Clamp, 150psi -- GO-98516-34
from Cole-Parmer

bull; Fluids are hermetically sealed from operating system. • Zero dead volume. • Autoclavable. Choose from EPDM or PTFE wetted materials and sanitary or weld end connections. These compact, manually-operated diaphragm valves consist of a flow-optimized stainless steel body, diaphragm,... [See More]

  • Primary Material: Stainless Steel
  • Flow (Cv): 18.50
  • Maximum Pressure: 150.00
Control Valve -- 218127526 [45901306 from Parker Hannifin/Electromechanical Automation]
from Radwell International

DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, ULTRA-HIGH PURITY APPLICATION, AIR-OPERATED LOW PRESSURE, NORMALLY CLOSED, 1/8INCH NPT PNEUMATIC CONNECTION, 1/4INCH FACE SEAL, STAINLESS STEEL MATERIAL, 125PSI PRESSURE MAX. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Stainless Steel; Steel
  • Actuation: Pneumatic
  • Media: Air
Soft-seated Flanged or Weld End Diaphragm Valve -- MXN
from KSB AG

Soft-seated flanged or weld end diaphragm valve made of steel, stainless steel or rubber-lined nodular cast iron. Applications. Cleaning systems, condensate and cooling water systems. Overview of technical data. Actuator options available ex works. Electric actuator to customer' s choice;Pneumatic... [See More]

  • Primary Material: Stainless Steel
  • Maximum Pressure: 174.05
  • Valve Size: 0.39 to 7.87
  • Media Temperature: 32 to 212
High Purity Single Stage Regulator -- PH-2600 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ PH-2600 Series high purity single stage regulator offers a compact, USP Class VI and BPE compliant design suitable for specialty, corrosive, and pyrophoric gases flows of <10 SCFM [283 SLPM]. Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. Ideal for use... [See More]

  • Primary Material: Stainless Steel
  • Maximum Pressure: 150.00
  • Valve Size: 0.38 to 0.50
  • Media Temperature: -40 to 400
Diaphragm Valve -- GEMU® 620
from Gemu Valves

Standard Features. Coated actuator. Fail closed, fail open, double acting. Compact low maintenance design. EHEDG certified sealing concept. Visual position indicator. Second generation PTFE or EPDM diaphragms. 316L stainless steel valve body. Integral buttweld tube extensions or triclamp. Available... [See More]

  • Primary Material: Stainless Steel
  • Maximum Pressure: 29.01 to 145.04
  • Valve Size: 6.00
  • Media Temperature: 302
Servo-assisted 2/2 way diaphragm valve -- 273558
from Burkert Fluid Control Systems

The 6213 EV valve is a servo-assisted solenoid valve of the S.EV series. The spring coupling of the diaphragm supports the opening process of the valve. In its standard version, the valve is suitable for use in liquids. A minimum differential pressure is required for complete opening. A special... [See More]

  • Primary Material: Brass / Bronze; Stainless Steel
  • Media Temperature: 14 to 176
  • Maximum Pressure: 145.04
  • Media: Water
Hydraulic Valve -- 222850062 [955SSTS6GR from Parker Hannifin/Electromechanical Automation]
from Radwell International

DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, 955 SERIES, STAINLESS STEEL, 3/8 IN TUBE STUB. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Stainless Steel; Steel
  • Connection Description: Tube Fitting
Weld End Gate Valve -- ZTN
from KSB AG

Weld end gate valve with bolted or pressure seal bonnet, forged or welded body, non-rotating stem, wedge-type or with parallel discs, made of steel or stainless steel. Applications. Reactor cooling, safety feed, feed water, live steam, cleaning and condensate systems. Overview of technical data. [See More]

  • Primary Material: Stainless Steel
  • Maximum Pressure: 3045.79
  • Valve Size: 1.97 to 27.56
  • Media Temperature: 32 to 689
High Purity, High Flow Single Stage Regulator -- PH-1600 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ PH-1600 Series high purity, high flow single stage regulator offers a compact, USP Class VI and BPE compliant design suitable for biotech and pharm gas flows of 5-200 SCFM [141-5663 SLPM]. Gylon ® diaphragm ensures gas purity and integrity. Ideal for use in clean steam for... [See More]

  • Primary Material: Stainless Steel
  • Maximum Pressure: 300.00
  • Valve Size: 0.50 to 1.50
  • Media Temperature: -20 to 300
Diaphragm Valve -- GEMU® 650
from Gemu Valves

Standard Features. Stainless steel actuator. Fail closed, fail open, double acting. Compact low maintenance design. EHEDG certified sealing concept. Visual position indicator. Second generation PTFE or EPDM diaphragms. 316L stainless steel valve body. Integral buttweld tube extensions or triclamp. [See More]

  • Primary Material: Stainless Steel
  • Maximum Pressure: 87.02 to 145.04
  • Valve Size: 0.25 to 2.00
  • Media Temperature: 302
Servo-assisted 2/2 way diaphragm valve -- 273643
from Burkert Fluid Control Systems

The 6213 EV valve is a servo-assisted solenoid valve of the S.EV series. The spring coupling of the diaphragm supports the opening process of the valve. In its standard version, the valve is suitable for use in liquids. A minimum differential pressure is required for complete opening. A special... [See More]

  • Primary Material: Stainless Steel
  • Media Temperature: 32 to 248
  • Maximum Pressure: 145.04
  • Media: Water
Pneumatic Regulator -- 75511394 [AP1210SM 3PW MV8 FV8 0 from SMC Corporation of America]
from Radwell International

TIED DIAPHRAGM REGULATOR, SERIES AP 1200, STAINLESS STEEL, 3 PORTS BUTT WELD FACE SEAL, 1/2IN FACE SEAL MALE INLET, 1/2IN FACE SEAL MALE FEMALE OUTLET, NO GUAGE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Stainless Steel; Steel
  • Connection Description: Butt Weld
  • Media: Air
High Purity, High Flow Single Stage Regulator -- PH-1800 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ PH-1800 Series high purity, high flow single stage regulator offers a compact, USP Class VI and BPE compliant design suitable for biotech and pharm gas flows of 5-2000 SCFM [141-56633 SLPM]. Gylon diaphragm ensures gas purity and integrity. Ideal for use in clean steam for... [See More]

  • Primary Material: Stainless Steel
  • Maximum Pressure: 300.00
  • Valve Size: 0.75 to 2.00
  • Media Temperature: -20 to 300
Diaphragm Valve -- GEMU® 651
from Gemu Valves

Standard Features. Stainless steel actuator. Auto programming. LED status and diagnostics. Integrated solenoid pilot valve. 24 VDC or AS-i. Integrated electrical position indicators. Compact low maintenance design. Fail closed, fail open, double acting. EHEDG certified sealing concept. Second... [See More]

  • Primary Material: Stainless Steel
  • Maximum Pressure: 87.02 to 145.04
  • Valve Size: 0.25 to 1.00
  • Media Temperature: 302
Servo-assisted 2/2 way diaphragm valve -- 306563
from Burkert Fluid Control Systems

The 6281 valve is a servo-assisted solenoid valve of the S.EV series. A minimum differential pressure is always required for the function of the valve. Various diaphragm material combinations and methods of operation are available depending on the application. The standard brass housing satisfies... [See More]

  • Primary Material: Stainless Steel
  • Media Temperature: 32 to 248
  • Maximum Pressure: 232.06
  • Media: Water
Pneumatic Valve -- 176491006 [MMGD-10V-AT2 from CKD USA Corporation]
from Radwell International

DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, STAINLESS STEEL, 2 PORT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Stainless Steel; Steel
  • Media: Air
Shutoff Valve -- Metal Diaphragm Shutoff Valve
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ Metal Diaphragm Shutoff Valve is designed for use with inert, reactive, corrosive (stainless steel option), flammable and oxidizing gas and gas mixtures. Ideal for use in laboratories, R &D and analyzer applications. [See More]

  • Primary Material: Brass / Bronze; Stainless Steel
  • Maximum Pressure: 580.15
  • Valve Size: 0.25
  • Media Temperature: -4 to 158
Diaphragm Valve -- GEMU® 653
from Gemu Valves

Standard Features. Stainless steel bonnet with sanitary internals. Filled PPS polymer handwheel,. EHEDG certified sealing concept. Autoclavable. Seal adjuster (travel stop closed). Stroke limiter (travel stop open). Visual position indicator. Optional enclosed bonnet fasteners. Second generation... [See More]

  • Primary Material: Stainless Steel
  • Maximum Pressure: 72.52 to 145.04
  • Valve Size: 0.38 to 4.00
  • Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
Servo-assisted 2/2-way diaphragm valve -- 298112
from Burkert Fluid Control Systems

The 0290 valve is a servo-assisted diaphragm valve of the S.EV series. The valve opens without differential pressure. The opening process is facilitated by the fix coupling of the diaphragm to the magnetic core. The integrated ‘soft-kick ’ function ensures gentle opening. Various... [See More]

  • Primary Material: Stainless Steel
  • Media Temperature: 32 to 194
  • Maximum Pressure: 232.06
  • Media: Water
Pneumatic Valve -- 212892213
from Radwell International

DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, SERIES AP3600, STAINLESS STEEL, 2 PORTS WELDED, 1/4 IN TUBE STUB WELD CONNECTIONS, TUBE LENGTH 3IN, 3000 PSI MAX. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Stainless Steel; Steel
  • Connection Description: Tube Fitting
  • Media: Air
Diaphragm Valve -- GEMU® 654
from Gemu Valves

Standard Features. Stainless steel bonnet with sanitary internals. Stainless steel handwheel,. EHEDG certified sealing concept. Autoclavable. Seal adjuster (travel stop closed). Stroke limiter (travel stop open). Visual position indicator. Optional enclosed bonnet fasteners. Second generation PTFE... [See More]

  • Primary Material: Stainless Steel
  • Maximum Pressure: 87.02 to 145.04
  • Valve Size: 0.38 to 2.00
  • Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
Servo-assisted 2/2-way diaphragm valve -- 329282
from Burkert Fluid Control Systems

The 5282 valve is a servo-assisted diaphragm valve. A minimum differential pressure is required for the valve to function. Various diaphragm material combinations and circuit functions are available depending on the application. The standard brass body satisfies all European drinking water... [See More]

  • Primary Material: Stainless Steel
  • Media: Water
Pneumatic Valve -- 222852268 [930AOPLPNCS6158G from Parker Hannifin/Electromechanical Automation]
from Radwell International

DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, AIR OPERATED, LOW PRESSURE, NORMALLY CLOSED, AIR CONNECTION: 1/8" NPT, STAINLESS STEEL, 930 SERIES, 125 PSI MAX. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Stainless Steel; Steel
  • Media: Air
Diaphragm Valve -- GEMU® 658
from Gemu Valves

Standard Features. External mechanical adjustment 0-100%. Stainless steel actuator. Compact low maintenance design. Fail closed function only. EHEDG certified sealing concept. Second generation PTFE or EPDM diaphragms. 316L stainless steel valve body. Integral buttweld tube extensions or triclamp. [See More]

  • Primary Material: Stainless Steel
  • Maximum Pressure: 87.02 to 145.04
  • Valve Size: 0.38 to 0.75
  • Media Temperature: 302
Pressure Relief Valve -- 56306717 [RV-316-75 from Neptune Chemical Pump Co., Inc.]
from Radwell International

PRESSURE RELIEF VALVE, 3/4 INCH, 316 STAINLESS STEEL, TEFLON DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Stainless Steel; Steel
Diaphragm Valve -- GEMU® 660
from Gemu Valves

Standard Features. 5 million plus cycles. High cycle rate. Graduated stroke adjustment (adjustable travel stop open). Seal adjuster (adjustable travel stop closed). Stainless steel actuator. Fail closed, fail open, double acting. Compact low maintenance design. EHEDG certified sealing concept. [See More]

  • Primary Material: Stainless Steel
  • Maximum Pressure: 0.00 to 72.52
  • Valve Size: 0.38 to 1.00
  • Media Temperature: 302
Solenoid Valve -- 49545389 [SS-MPC-DP-2-C from Swagelok Company]
from Radwell International

MODULAR PLATFORM COMPONENTS, STAINLESS STEEL DIAPHRAGM VALVE, 2-PORT, NC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Stainless Steel; Steel
Diaphragm Valve -- GEMU® 671
from Gemu Valves

Standard Features. Filled reinforced polymer bonnet with sanitary internals. EHEDG certified sealing concept. Lockable handwheel in any position. Visual position indicator. Second generation PTFE or EPDM diaphragm. Body material forged 316L stainless steel. Integral buttweld tube extensions or... [See More]

  • Primary Material: Stainless Steel
  • Maximum Pressure: 87.02 to 145.04
  • Valve Size: 0.50 to 4.00
  • Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
Solenoid Valve -- 53178674
from Radwell International

PULSE JET VALVE, PILOT SIZE 1/8 NPT, 3/4 NPT, SHOCKWAVE DIAPHRAGM MATERIAL, ALUMINUM DIECAST, 302 STAINLESS STEEL SCREWS, PROPRIETARY HIGH PERFORMANCE ENGINEERING THERMOPLASTIC ELASTOMER. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Aluminum; Stainless Steel; Steel
Diaphragm Valve -- GEMU® 675
from Gemu Valves

Standard Features. ENi coated bonnet, with sanitary internals. Polymer coated handwheel,. EHEDG certified sealing concept. Autoclavable. Seal adjuster (adjustable travel stop closed). Visual position indicator. Second generation PTFE or EPDM diaphragm. Body material forged 316L stainless steel. [See More]

  • Primary Material: Stainless Steel
  • Maximum Pressure: 36.26 to 145.04
  • Valve Size: 6.00
  • Media Temperature: 302
Valve Cartridge -- 124033273 [V46F-3200-0300 from Aquamatic]
from Radwell International

V46 STAINLESS STEEL VALVE, 2 INCH, FLANGED A.S.T.M CONNECTORS, NORMALLY OPEN, BUNA N DIAPHRAGM, SEALS AND DISC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Stainless Steel; Steel
Industrial Diaphragm Valve -- GEMU® 671
from Gemu Valves

Construction. The GEMU 611 and 671 manually operated 2/2-way metal diaphragm valves have a low maintenance plastic bonnet and an integral optical position indicator as standard. Features. Suitable for inert and corrosive liquid and gaseous media. Chemical resistance of bonnet. Insensitive to... [See More]

  • Primary Material: Stainless Steel
  • Maximum Pressure: 87.02 to 145.04
  • Valve Size: 0.50 to 4.00
  • Media Temperature: 140 to 176
Valve Repair Kit -- 20626409 [9170003K from Cla-Val]
from Radwell International

REPAIR KIT, BUNA-N DIAPHRAGM, WASHER/GASKET, STAINLESS STEEL DISC, RETAINER AND SPARE SCREWS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Stainless Steel; Steel
  • Media: Gas
Industrial Diaphragm Valve -- GEMU® 673
from Gemu Valves

Construction. The GEMU 601, 612 and 673 manually operated diaphragm valves have a temperature resistant plastic handwheel. Bonnet and internals are made all of stainless steel. An integral optical position indicator and a seal adjuster to increase service life of the diaphragm are included as... [See More]

  • Primary Material: Stainless Steel
  • Maximum Pressure: 87.02 to 145.04
  • Valve Size: 0.50 to 2.00
  • Media Temperature: 104 to 302
Valve Repair Kit -- 217454287 [15-1121-03 from Wilden Pump & Engineering, LLC]
from Radwell International

DISCONTINUED BY MANUFACTURER, VALVE SEAT, 4 INCH OUTER DIAMETER, 2-1/2 INCH INNER DIAMETER, 1/8 INCH LIP, FOR 3 INCH AIR OPERATED DOUBLE DIAPHRAGM PUMPS, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Stainless Steel; Steel
Industrial Diaphragm Valve -- GEMU® 687
from Gemu Valves

Construction. The GEMU 687 pneumatically operated 2/2-way diaphragm valve has a low maintenance membrane actuator. Normally Closed, Normally Open and Double Acting control functions are available. Features. Suitable for inert and corrosive liquid and gaseous media. Chemical resistance of actuator. [See More]

  • Primary Material: Stainless Steel
  • Maximum Pressure: 58.02 to 145.04
  • Valve Size: 0.50 to 4.00
  • Media Temperature: 140
Valve Repair Kit -- 53181613
from Radwell International

VALVE REPAIR KIT, DIAPHRAGM KIT, INCLUDES SQUARE DIAPHRAGM, INCLUDES NYLON CENTER, INCLUDES STAINLESS STEEL SPRING, FITS MM/F/T/DD SERIES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Stainless Steel; Steel
Industrial Diaphragm Valve -- GEMU® 695
from Gemu Valves

Construction. The GEMU 695 pneumatically operated 2/2-way diaphragm valve has a low maintenance membrane actuator which can be controlled by inert gaseous media. Normally Closed, Normally Open and Double Acting control functions are available. Features. Suitable for inert and corrosive liquid and... [See More]

  • Primary Material: Stainless Steel
  • Maximum Pressure: 87.02 to 145.04
  • Valve Size: 0.50 to 4.00
  • Media Temperature: 140
Industrial Diaphragm Valve -- GEMU® 698
from Gemu Valves

Construction. The GEMU 698 motorized 2/2-way diaphragm valve has a low maintenance electric actuator with a toothed belt drive and a reversible synchronous motor. A manual override and an optical position indicator are standard. Features. Suitable for inert and corrosive liquid and gaseous media. [See More]

  • Primary Material: Stainless Steel
  • Maximum Pressure: 58.02 to 145.04
  • Valve Size: 0.50 to 2.00
  • Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
Sanitary Diaphragm Valve -- GEMU® Type 601
from Gemu Valves

Standard Features. · Stainless steel bonnet with sanitary internals. · Ultem ® 1000 polymer handwheel,. · EHEDG certified sealing concept. · Autoclavable. · Compact design. · Seal adjuster (adjustable travel stop closed). · Visual position... [See More]

  • Primary Material: Stainless Steel
  • Maximum Pressure: 87.02 to 145.04
  • Valve Size: 0.25 to 0.50
  • Media Temperature: 302
Sanitary Diaphragm Valve -- GEMU® Type 602
from Gemu Valves

Standard Features. Stainless steel bonnet with sanitary internals. Stainless handwheel,. EHEDG certified sealing concept. Autoclavable. Compact design. Seal adjuster (adjustable travel stop closed). Visual position indicator. Second generation PTFE or EPDM diaphragm. Body material forged 316L... [See More]

  • Primary Material: Stainless Steel
  • Maximum Pressure: 87.02 to 145.04
  • Valve Size: 0.25 to 0.50
  • Media Temperature: 302
Sanitary Diaphragm Valve -- GEMU® Type 605
from Gemu Valves

Standard Features. Stainless steel / reinforced polymer actuator. Stainless steel actuator base. Fail closed, fail open, double acting. Compact low maintenance design. EHEDG certified sealing concept. Visual position indicator. Second generation PTFE or EPDM diaphragms. 316L stainless steel valve... [See More]

  • Primary Material: Stainless Steel
  • Maximum Pressure: 87.02 to 116.03
  • Valve Size: 0.38 to 0.50
  • Media Temperature: 302
Sanitary Diaphragm Valve -- GEMU® Type 612
from Gemu Valves

Standard Features. Stainless steel bonnet with sanitary internals. Ultem ® 1000 polymer handwheel,. EHEDG certified sealing concept. Autoclavable. Compact design. Seal adjuster (adjustable travel stop closed). Visual position indicator. Second generation PTFE or EPDM diaphragm. Body material... [See More]

  • Primary Material: Stainless Steel
  • Maximum Pressure: 87.02 to 145.04
  • Valve Size: 0.38 to 0.75
  • Media Temperature: 302
Sanitary Diaphragm Valve -- GEMU® Type 615
from Gemu Valves

Standard Features. Reinforced polymer actuator. Fail closed, fail open, double acting. Compact low maintenance design. EHEDG certified sealing concept. Visual position indicator. Second generation PTFE or EPDM diaphragms. 316L stainless steel valve body. Integral buttweld tube extensions or... [See More]

  • Primary Material: Stainless Steel
  • Maximum Pressure: 0.00 to 87.02
  • Valve Size: 0.38 to 0.75
  • Media Temperature: 176
Sanitary Diaphragm Valve -- GEMU® Type 625
from Gemu Valves

Standard Features. Stainless steel / reinforced polymer actuator. Stainless steel actuator base. Fail closed, fail open, double acting. Compact low maintenance design. EHEDG certified sealing concept. Visual position indicator. Second generation PTFE or EPDM diaphragms. 316L stainless steel valve... [See More]

  • Primary Material: Stainless Steel
  • Maximum Pressure: 0.00 to 87.02
  • Valve Size: 0.38 to 0.75
  • Media Temperature: 302
Sanitary Diaphragm Valve -- GEMU® Type 643
from Gemu Valves

Standard Features. Stainless steel bonnet with sanitary internals. Ultem ® 1000 polymer handwheel,. EHEDG certified sealing concept. Autoclavable. Compact design. Visual position indicator. Second generation PTFE or EPDM diaphragm. Body material forged 316L stainless steel. Integral buttweld... [See More]

  • Primary Material: Stainless Steel
  • Maximum Pressure: 145.04
  • Valve Size: 0.50 to 1.00
  • Media: Air; Compressed Air; Gas; Natural Gas; Sour Gas; Corrosive, Inert, Gaseous & Liquid Media
Sanitary Diaphragm Valve -- GEMU® Type 673
from Gemu Valves

Standard Features. Stainless steel bonnet with sanitary internals. Ultem ® 1000 polymer handwheel,. EHEDG certified sealing concept. Autoclavable. Compact design. Seal adjuster (adjustable travel stop closed). Visual position indicator. Second generation PTFE or EPDM diaphragm. Body material... [See More]

  • Primary Material: Stainless Steel
  • Maximum Pressure: 87.02 to 145.04
  • Valve Size: 0.75 to 2.00
  • Media Temperature: 302
Sanitary Diaphragm Valve -- GEMU® Type 687
from Gemu Valves

Standard Features. Stainless steel / reinforced polymer actuator. Stainless steel actuator base. Fail closed, fail open, double acting. Compact low maintenance design. EHEDG certified sealing concept. Visual position indicator. Second generation PTFE or EPDM diaphragms. 316L stainless steel valve... [See More]

  • Primary Material: Stainless Steel
  • Maximum Pressure: 58.02 to 145.04
  • Valve Size: 0.50 to 4.00
  • Media Temperature: 104