Salt Water Diaphragm Valves

3 Results
Ball Valve Seats
from Shenzhen Dechengwang Technology Co., Ltd

Seats and inserts, which are important components in the valve industry, as a critical component, PTFE is very often to choose as the raw material. PTFE provides a low friction seat, with excellent media compatibility. Filled grades provide wear resistance and can support seating loads of the higher... [See More]

  • Media: Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive
Sub Sea Valves
from Doering Company

Doering Company manufactures valve and body assemblies with diaphragm pressure compensation. The typical application for this option is sub sea valves. Other applications include harsh or contaminated areas where it is necessary to protect the internal components of the valve from the atmosphere. [See More]

  • Media: Water; Salt Water
Diaphragm Valve -- SISTO-16 RGA
from KSB AG

Design. Diaphragm valve with gunmetal body and threaded ends for drinking water installations in building services to DIN 1988, DIN-DVGW Waterapproved acc. to test W 270, in compliance with KTW recommendations (use of elastomers in drinking water applications); shut-off and sealing to atmosphere by... [See More]

  • Media: Water; Cold Water  ; Salt Water
  • Maximum Pressure: 232.06
  • Valve Size: 0.59 to 3.15
  • Media Temperature: 14 to 194