Steel Diaphragm Valves

25 Results
Air solenoid valve -- VZWF-B-L-M22C-G1-275-1P4-6-R1
from Festo Corporation

High flow rates. Large nominal diameters with relatively small solenoids. No pressure difference required. Can also be used in vacuum technology [See More]

  • Primary Material: Stainless Steel; Steel
  • Media Temperature: 14 to 176
  • Maximum Pressure: 0.00 to 87.02
  • Media: Air; Compressed Air; Water; Gas
Air solenoid valve -- VZWF-B-L-M22C-G12-135-1P4-10-R1
from Festo Corporation

High flow rates. Large nominal diameters with relatively small solenoids. No pressure difference required. Can also be used in vacuum technology [See More]

  • Primary Material: Stainless Steel; Steel
  • Media Temperature: 14 to 176
  • Maximum Pressure: 0.00 to 145.04
  • Media: Air; Compressed Air; Water; Gas
Air solenoid valve -- VZWF-B-L-M22C-G14-135-1P4-10-R1
from Festo Corporation

High flow rates. Large nominal diameters with relatively small solenoids. No pressure difference required. Can also be used in vacuum technology [See More]

  • Primary Material: Stainless Steel; Steel
  • Media Temperature: 14 to 176
  • Maximum Pressure: 0.00 to 145.04
  • Media: Air; Compressed Air; Water; Gas
Air solenoid valve -- VZWF-B-L-M22C-G34-275-1P4-6-R1
from Festo Corporation

High flow rates. Large nominal diameters with relatively small solenoids. No pressure difference required. Can also be used in vacuum technology [See More]

  • Primary Material: Stainless Steel; Steel
  • Media Temperature: 14 to 176
  • Maximum Pressure: 0.00 to 87.02
  • Media: Air; Compressed Air; Water; Gas
Air solenoid valve -- VZWF-B-L-M22C-G38-135-1P4-10-R1
from Festo Corporation

High flow rates. Large nominal diameters with relatively small solenoids. No pressure difference required. Can also be used in vacuum technology [See More]

  • Primary Material: Stainless Steel; Steel
  • Media Temperature: 14 to 176
  • Maximum Pressure: 0.00 to 145.04
  • Media: Air; Compressed Air; Water; Gas
Air solenoid valve -- VZWF-L-M22C-G112-400-1P4-10-R1
from Festo Corporation

High flow rates. Large nominal diameters with relatively small solenoids. No pressure difference required. Can also be used in vacuum technology [See More]

  • Primary Material: Stainless Steel; Steel
  • Media Temperature: 14 to 176
  • Maximum Pressure: 0.00 to 145.04
  • Media: Air; Compressed Air; Water; Gas
Air solenoid valve -- VZWM-L-M22C-G1-F5-R1
from Festo Corporation

Brass or stainless steel casting design. Electrical connection via solenoid armature tube. Wide range of coils. Coil can be ordered separately [See More]

  • Primary Material: Stainless Steel; Steel
  • Media Temperature: 14 to 140
  • Maximum Pressure: 7.25 to 145.04
  • Media: Air; Compressed Air; Water
Carbon Steel PTFE-Lined Valve -- LD-013-QF
from Xiamen Landee Industries Co., Ltd.

Carbon Steel PTFE-Lined Valves with Flanged Connection. Model Number: LD-013-QF. Key Specifications/Special Features: Types: gate, globe, check, ball, butterfly, diaphragm, pipe fitting. Manufacturing standards: API, ANSI, BS, DIN, JIS. Size range: from 1/2 inch to 48 inches (DN15mm - DN1200mm). [See More]

  • Primary Material: Steel; Carbon Steel
  • Connection Description: Flanged
  • Valve Size: 0.50 to 48.00
  • Actuation: Manual
Control Valve -- 119202620 [88063317 from Gemu Valves]
from Radwell International

DISCONTINUED BY MANUFACTURER, OPERATOR DIAPHRAGM VALVE, OPEN/CLOSE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Stainless Steel; Steel
Shut-off Diaphragm Valves for Refrigerants -- BM
from Danfoss A/S

BML is a manual shut-off valve designed for installation in the liquid, suction and hot gas lines of refrigeration plants. The valve can be delivered with flare, ODF solder or ODF solder with extended ends. In the same product category, BMT 6 is a three-way manual shut-off valve with similar... [See More]

  • Primary Material: Steel
  • Maximum Pressure: 14.50 to 304.58
  • Valve Size: 0.25 to 0.88
  • Media Temperature: -67 to 212
Control Valve -- 218127526 [45901306 from Parker Hannifin/Electromechanical Automation]
from Radwell International

DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, ULTRA-HIGH PURITY APPLICATION, AIR-OPERATED LOW PRESSURE, NORMALLY CLOSED, 1/8INCH NPT PNEUMATIC CONNECTION, 1/4INCH FACE SEAL, STAINLESS STEEL MATERIAL, 125PSI PRESSURE MAX. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Stainless Steel; Steel
  • Actuation: Pneumatic
  • Media: Air
Hydraulic Pressure Regulator & Gauge & Transmitter -- 91267268 [25-200-100-INH2O-VAC from NOSHOK, Inc.]
from Radwell International

DIAPHRAGM PRESSURE GAUGE, LOW PRESSURE, 2.5 IN BLACK STEEL CASE, COPPER ALLOY INTERNALS, -100 INH20 TO 0 INH20 PRESSURE RANGE, 1/4 IN NPT MALE BOTTOM CONN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Copper; Steel
Hydraulic Valve -- 222850062 [955SSTS6GR from Parker Hannifin/Electromechanical Automation]
from Radwell International

DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, 955 SERIES, STAINLESS STEEL, 3/8 IN TUBE STUB. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Stainless Steel; Steel
  • Connection Description: Tube Fitting
Pneumatic Regulator -- 75511394 [AP1210SM 3PW MV8 FV8 0 from SMC Corporation of America]
from Radwell International

TIED DIAPHRAGM REGULATOR, SERIES AP 1200, STAINLESS STEEL, 3 PORTS BUTT WELD FACE SEAL, 1/2IN FACE SEAL MALE INLET, 1/2IN FACE SEAL MALE FEMALE OUTLET, NO GUAGE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Stainless Steel; Steel
  • Connection Description: Butt Weld
  • Media: Air
Pneumatic Valve -- 176491006 [MMGD-10V-AT2 from CKD USA Corporation]
from Radwell International

DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, STAINLESS STEEL, 2 PORT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Stainless Steel; Steel
  • Media: Air
Pneumatic Valve -- 212892213
from Radwell International

DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, SERIES AP3600, STAINLESS STEEL, 2 PORTS WELDED, 1/4 IN TUBE STUB WELD CONNECTIONS, TUBE LENGTH 3IN, 3000 PSI MAX. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Stainless Steel; Steel
  • Connection Description: Tube Fitting
  • Media: Air
Pneumatic Valve -- 222852268 [930AOPLPNCS6158G from Parker Hannifin/Electromechanical Automation]
from Radwell International

DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, AIR OPERATED, LOW PRESSURE, NORMALLY CLOSED, AIR CONNECTION: 1/8" NPT, STAINLESS STEEL, 930 SERIES, 125 PSI MAX. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Stainless Steel; Steel
  • Media: Air
Pressure Relief Valve -- 56306717 [RV-316-75 from Neptune Chemical Pump Co., Inc.]
from Radwell International

PRESSURE RELIEF VALVE, 3/4 INCH, 316 STAINLESS STEEL, TEFLON DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Stainless Steel; Steel
Solenoid Valve -- 49545389 [SS-MPC-DP-2-C from Swagelok Company]
from Radwell International

MODULAR PLATFORM COMPONENTS, STAINLESS STEEL DIAPHRAGM VALVE, 2-PORT, NC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Stainless Steel; Steel
Solenoid Valve -- 53178674
from Radwell International

PULSE JET VALVE, PILOT SIZE 1/8 NPT, 3/4 NPT, SHOCKWAVE DIAPHRAGM MATERIAL, ALUMINUM DIECAST, 302 STAINLESS STEEL SCREWS, PROPRIETARY HIGH PERFORMANCE ENGINEERING THERMOPLASTIC ELASTOMER. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Aluminum; Stainless Steel; Steel
Valve Cartridge -- 124033273 [V46F-3200-0300 from Aquamatic]
from Radwell International

V46 STAINLESS STEEL VALVE, 2 INCH, FLANGED A.S.T.M CONNECTORS, NORMALLY OPEN, BUNA N DIAPHRAGM, SEALS AND DISC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Stainless Steel; Steel
Valve Repair Kit -- 20626409 [9170003K from Cla-Val]
from Radwell International

REPAIR KIT, BUNA-N DIAPHRAGM, WASHER/GASKET, STAINLESS STEEL DISC, RETAINER AND SPARE SCREWS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Stainless Steel; Steel
  • Media: Gas
Valve Repair Kit -- 217454287 [15-1121-03 from Wilden Pump & Engineering, LLC]
from Radwell International

DISCONTINUED BY MANUFACTURER, VALVE SEAT, 4 INCH OUTER DIAMETER, 2-1/2 INCH INNER DIAMETER, 1/8 INCH LIP, FOR 3 INCH AIR OPERATED DOUBLE DIAPHRAGM PUMPS, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Stainless Steel; Steel
Valve Repair Kit -- 53181613
from Radwell International

VALVE REPAIR KIT, DIAPHRAGM KIT, INCLUDES SQUARE DIAPHRAGM, INCLUDES NYLON CENTER, INCLUDES STAINLESS STEEL SPRING, FITS MM/F/T/DD SERIES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Stainless Steel; Steel
Valve Repair Kit -- 67764717 [421-RA from Aquamatic]
from Radwell International

DIAPHRAGM AND SEAL KIT, FOR 3/4" AND 1" STEEL VALVE, REPLACEMENT PARTS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Steel