PVC Diaphragm Valves

15 Results
T 14 Diaphragm Valve Flanged 0 5 2 -- 121461005
from Asahi/America, Inc.

1/2" PVC/EPDM Flanged T-14 Diaphragm Valve [See More]

  • Primary Material: PVC; PVC
  • Connection Description: BoltFlange; Flanged
  • Valve Size: 0.59
  • Actuation: Manual
Diaphragm Valves -- 2140510 [161514512 from Georg Fischer Piping Systems Ltd]
from RS Components, Ltd.

Georg Fischer 161514512 Diaphragm Valve [See More]

  • Primary Material: Pvc-u; PVC
  • Connection Description: Socket Weld; 1/2 in socket
  • Maximum Pressure: 14.50
  • Agency: RoHS Compliant
T 14 Diaphragm Valve Flanged 2 5 4 -- 121461025
from Asahi/America, Inc.

2-1/2" PVC/EPDM Flanged T-14 Diaphragm Valve [See More]

  • Primary Material: PVC; PVC
  • Connection Description: BoltFlange; Flanged
  • Valve Size: 2.56
  • Actuation: Manual
Diaphragm Valves -- 2140532 [161514514 from Georg Fischer Piping Systems Ltd]
from RS Components, Ltd.

Georg Fischer 161514514 Diaphragm Valve [See More]

  • Primary Material: Pvc-u; PVC
  • Connection Description: Socket Weld; 1 in socket
  • Maximum Pressure: 14.50
  • Agency: RoHS Compliant
T 14 Diaphragm Valve Union 0 5 2 -- 121526005
from Asahi/America, Inc.

1/2" PVC/EPDM Socket T-14 Diaphragm Valve [See More]

  • Primary Material: PVC; PVC
  • Connection Description: Socket
  • Valve Size: 0.59
  • Actuation: Manual
Diaphragm Valves -- 2140548 [161514515 from Georg Fischer Piping Systems Ltd]
from RS Components, Ltd.

Georg Fischer 161514515 Diaphragm Valve [See More]

  • Primary Material: Pvc-u; PVC
  • Connection Description: Socket Weld; 1-1/4 in socket
  • Maximum Pressure: 14.50
  • Agency: RoHS Compliant
Diaphragm Valves -- 2140554 [161514516 from Georg Fischer Piping Systems Ltd]
from RS Components, Ltd.

Georg Fischer 161514516 Diaphragm Valve [See More]

  • Primary Material: Pvc-u; PVC
  • Connection Description: Socket Weld; 1-1/2 in socket
  • Maximum Pressure: 14.50
  • Agency: RoHS Compliant
Diaphragm Valves -- 2140560 [161514517 from Georg Fischer Piping Systems Ltd]
from RS Components, Ltd.

Georg Fischer 161514517 Diaphragm Valve [See More]

  • Primary Material: Pvc-u; PVC
  • Connection Description: Socket Weld; 2 in socket
  • Maximum Pressure: 14.50
  • Agency: RoHS Compliant
Diaphragm Back Pressure Valves -- RPV Series
from Hayward Flow Control

All Thermoplastic diaphragm Pressure Relief Valve for protecting against over-pressure in Chemical Feed Systems. All valves are preset at 50 psi, however they are field adjustable via the adjustment screw. [See More]

  • Primary Material: PVDF, Noryl; PVC; CPVC; PP
  • Maximum Pressure: 10.00 to 150.00
  • Valve Size: 0.25 to 2.00
  • Connection Description: Threaded
GF Type 514 High Flow Diaphragm Valve -- 20734
from U.S. Plastic Corporation

This diaphragm valve sets new standards regarding safety, efficiency and simplicity. Instead of the commonly used four metal screws it has a central union nut - this non-corrosive connection is characterized by homogeneous temperature behavior, an even surface pressure and pressure rating up to 150... [See More]

  • Primary Material: PVC
  • Valve Size: 0.50
Manual Diaphragm Valves (plastic)
from GF Piping Systems

The new Generation Diaphragm Valve of GF Piping System sets new standards regarding safety, efficiency and simplicity. Instead of the commonly used four metal screws, it has a central union nut. This non-corrosive connection is characterized by homogeneous temperature behavior, even surface pressure... [See More]

  • Primary Material: ABS; PVC; CPVC; PP; PVDF
  • Maximum Pressure: 240.00
  • Valve Size: 0.50 to 2.00
  • Connection Description: BoltFlange; Union; Butt Weld; Socket Weld; Fusion
161.514.614 - George Fischer Type 514 PVC Manual Diaphragm Valve, 1", 32.5 Cv -- GO-07390-50
from Cole-Parmer

• Optimized valve body provides double the C <sub >V </sub > values. • Two-color positition indicator on handwheel. • Elimination of bolts removes corrosive weak points. • Mount vertically or horizontally. • PVC body and EPDM diaphragm [See More]

  • Primary Material: PVC
  • Flow (Cv): 32.50
  • Maximum Pressure: 150.00
Diaphragm Pressure Relief Valves -- PBV Series
from Hayward Flow Control

All thermoplastic diaphragm Back Pressure Valve for chemical feed systems, applies back pressure to a metering pump to prevent siphoning and eliminates varying dosage rates resulting from fluctuating downstream pressure. All valves are preset for 50 psi, but are field adjustable via the adjustment... [See More]

  • Primary Material: PVDF, Noryl; PVC; CPVC; PP
  • Maximum Pressure: 10.00 to 150.00
  • Valve Size: 0.25 to 2.00
  • Connection Description: Threaded
DAB1005UEE - Diaphragm Valve, PVC, 1/2" True Union Connection -- GO-07390-47
from Cole-Parmer

• Designed for use in corrosive environments. • Multi-turn handle gives you precise control. • Position indicator shows exact location of valve. • Self draining allows for little dead volume in valve. • PVC body and EPDM diaphragm. • Tru-union connections [See More]

  • Primary Material: PVC
  • Flow (Cv): 3.50
  • Maximum Pressure: 225.00
Manual Diaphragm Valves -- DAB Series
from Hayward Flow Control

DAB Series diaphragm valves are available in PVC, Corzan CPVC, PP and PVDF. Diaphragm materials are FPM, EPDM, or PTFE. End connections are true union socket and threaded or flanged. PP and PVDF end connections are available in threaded only. Seals for true union are FPM or EPDM. Features. PVC,... [See More]

  • Primary Material: PVC; PP
  • Maximum Pressure: 75.00 to 150.00
  • Valve Size: 0.50 to 10.00
  • Media Temperature: 70