Powder / Solids Diaphragm Valves
2 Results
DELTA AP1 Aseptic Valves
from APV, An SPX Brand
from APV, An SPX Brand
The DELTA AP1 valve is an aseptic diaphragm valve, which comes in two versions - the Techno and the Econo. Each is available in a hand-operated and a pneumatic actuated version. The valves are equipped with a unique diaphragm fan support to significantly extend diaphragm lifetime. [See More]
- Media: Water; Powder Solids
- Maximum Pressure: 145.00
- Valve Size: 0.50
- Actuation: Manual; Pneumatic
Diaphragm Valve -- SISTO-KB
from KSB AG
from KSB AG
Design. Diaphragm valve; shut-off and sealing to atmosphere by diaphragm; straight-way pattern, position indicator with integrated stem protection. DN 125 to 200 with threaded bush. All moving parts are separated from the fluid by the diaphragm; maintenance-free, PN10. Applications. In building... [See More]
- Media: Water; Hot Water; Cold Water ; Wastewater; Powder Solids
- Maximum Pressure: 145.04
- Valve Size: 0.59 to 7.87
- Media Temperature: 14 to 284