Interchangeable Trip Unit Circuit Breakers
from Eaton Corporation
ELECTRONIC, MOLDED CASE TYPE. 5.5 INCH W X 4.063 INCH D X 10.125 INCH H SIZE. 600 MAX. AC VOLTAGE RATING. 250 MAX. DC VOLTAGE RATING. 240/480/600 VAC AT 50/60 HZ (UL/CSA/NEMA). 240/380/415 VAC AT 50/60 HZ (IEC). 250 VDC (UL/CSA/NEMA/IEC) VOLTAGE RATING. 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT... [See More]
- Rated AC Voltage: 240 to 600
- Rated Current: 125
- Rated DC Voltage: 250
- Rated Breaking Capacity: 22000 to 100000
from Eaton Corporation
MOLDED CASE TYPE. 8.25 INCH W X 4.06 INCH D X 10.75 INCH H SIZE. 690 MAX. AC VOLTAGE RATING. CE APPROVAL. 240/480/600 VAC AT 50/60 HZ (UL 489), 240/415/690 VAC AT 50/60 HZ (IEC) VOLTAGE RATING. 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC (UL 489). 100 KILOAMPERE AT... [See More]
- Rated AC Voltage: 240 to 690
- Rated Breaking Capacity: 25000 to 100000
- Rated Current: 125
- Features: Molded Case Circuit Breaker; Interchangeable Trip Unit
from Eaton Corporation
ELECTRONIC, MOLDED CASE TYPE. 5.5 INCH W X 4.063 INCH D X 10.125 INCH H SIZE. 600 MAX. AC VOLTAGE RATING. 250 MAX. DC VOLTAGE RATING. 240/480/600 VAC AT 50/60 HZ (UL/CSA/NEMA). 240/380/415 VAC AT 50/60 HZ (IEC). 250 VDC (UL/CSA/NEMA/IEC) VOLTAGE RATING. 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT... [See More]
- Rated AC Voltage: 240 to 600
- Rated Current: 125
- Rated DC Voltage: 250
- Rated Breaking Capacity: 22000 to 100000
from Eaton Corporation
ELECTRONIC, MOLDED CASE TYPE. 8.25 INCH W X 4.062 INCH D X 10.75 INCH H SIZE. 690 MAX. AC VOLTAGE RATING. 250 MAX. DC VOLTAGE RATING. 240/480/600 VAC AT 50/60 HZ (UL). 240/415/690 VAC AT 50/60 HZ (IEC). 250 VDC (UL/IEC) VOLTAGE RATING. 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35... [See More]
- Rated AC Voltage: 240 to 690
- Rated Current: 600
- Rated DC Voltage: 250
- Rated Breaking Capacity: 20000 to 100000
from Eaton Corporation
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC TYPE. 4.13 INCH W X 4.06 INCH D X 10 INCH H SIZE. 600 MAX. AC VOLTAGE RATING. 250 MAX. DC VOLTAGE RATING. 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489). 240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING. 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE... [See More]
- Rated AC Voltage: 240 to 600
- Rated Current: 250
- Rated DC Voltage: 250
- Rated Breaking Capacity: 10000 to 65000
from Eaton Corporation
MOLDED CASE, THERMAL MAGNETIC TYPE. 4.13 INCH W X 3.57 INCH D X 7 INCH H SIZE. 690 MAX. AC VOLTAGE RATING. 250 MAX. DC VOLTAGE RATING. 220 TO 240/380 TO 415/480/600/690 VAC AT 50/60 HZ, 250 VDC (UL/IEC) VOLTAGE RATING. 65 KILOAMPERE AT 220 TO 240 VAC, 25 KILOAMPERE AT 380 TO 415/480 VAC, 18... [See More]
- Rated AC Voltage: 220 to 690
- Rated Current: 70
- Rated DC Voltage: 250
- Rated Breaking Capacity: 10000 to 65000
from Eaton Corporation
THERMAL MAGNETIC TYPE. 4.13 INCH W X 3.57 INCH D X 7 INCH H SIZE. 480 MAX. AC VOLTAGE RATING. UL 489, CSA C22.2, ABS IEEE 45, AS 2184, SEV 157-1 APPROVAL. 220 TO 240/380 TO 415/480 VAC AT 50/60 HZ (UL/IEC) VOLTAGE RATING. 100 KILOAMPERE AT 220 TO 240 VAC, 70 KILOAMPERE AT 380 TO 415 VAC... [See More]
- Rated AC Voltage: 220 to 480
- Rated Breaking Capacity: 25000 to 100000
- Rated Current: 250
- Trip System Type: Thermal Magnetic
from Eaton Corporation
MOLDED CASE, THERMAL MAGNETIC TYPE. 5.5 INCH W X 4.063 INCH D X 10.125 INCH H SIZE. 600 MAX. AC VOLTAGE RATING. 600 VAC AT 50/60 HZ VOLTAGE RATING. 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250 VDC (NEMA/UL/CSA). 65 KILOAMPERE AT 240 VAC, 40... [See More]
- Rated AC Voltage: 600
- Rated Breaking Capacity: 10000 to 65000
- Rated Current: 250
- Trip System Type: Thermal Magnetic
from Eaton Corporation
ELECTRONIC, MOLDED CASE TYPE. 5.5 INCH W X 4.063 INCH D X 10.125 INCH H SIZE. 600 MAX. AC VOLTAGE RATING. 250 MAX. DC VOLTAGE RATING. 240/480/600 VAC AT 50/60 HZ (UL/CSA/NEMA). 240/380/415 VAC AT 50/60 HZ (IEC). 250 VDC (UL/CSA/NEMA/IEC) VOLTAGE RATING. 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480... [See More]
- Rated AC Voltage: 240 to 600
- Rated Current: 125
- Rated DC Voltage: 250
- Rated Breaking Capacity: 10000 to 65000
from Eaton Corporation
MOLDED CASE SWITCH, THERMAL MAGNETIC TYPE. 8.25 INCH W X 4.06 INCH D X 10.75 INCH H SIZE. 690 MAX. AC VOLTAGE RATING. 250 MAX. DC VOLTAGE RATING. CE APPROVAL. 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489). 240/415/690 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING. 600 AMPERE AT 40 DEG C CURRENT... [See More]
- Rated AC Voltage: 240 to 690
- Rated Current: 600
- Rated DC Voltage: 250
- Trip System Type: Thermal Magnetic
from Eaton Corporation
MOLDED CASE, THERMAL MAGNETIC TYPE. 280 MM W X 104 MM D X 273 MM H SIZE. 690 MAX. AC VOLTAGE RATING. 250 MAX. DC VOLTAGE RATING. 220 TO 240/380 TO 415/660 TO 690 VAC AT 50/60 HZ, 250 VDC (IEC). 240/480/600 VAC AT 50/60 HZ (NEMA) VOLTAGE RATING. 85 KILOAMPERE AT 220 TO 240 VAC, 45 KILOAMPERE AT 380... [See More]
- Rated AC Voltage: 220 to 690
- Rated Current: 500
- Rated DC Voltage: 250
- Rated Breaking Capacity: 20000 to 85000
from Eaton Corporation
MOLDED CASE, THERMAL MAGNETIC TYPE. 8.25 INCH W X 4.06 INCH D X 16 INCH H SIZE. 690 MAX. AC VOLTAGE RATING. 250 MAX. DC VOLTAGE RATING. CE APPROVAL. 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489/CSA). 240/415/690 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING. 65 KILOAMPERE AT 240 VAC, 50 KILOAMPERE... [See More]
- Rated AC Voltage: 240 to 690
- Rated Current: 800
- Rated DC Voltage: 250
- Rated Breaking Capacity: 20000 to 65000