Shunt Trip Circuit Breakers

7 Results
Earth Leakage Circuit Breakers (ELCB)
from Mitsubishi Electric Automation, Inc.

Like molded case circuit breakers, these circuit breakers are utilized to open/close low-voltage circuits and protect wiring by automatically closing circuits when they're overloaded or if a short-circuit occurs. We offer a comprehensive range of circuit breakers that provide superior performance in... [See More]

  • Rated AC Voltage: 100 to 440
  • Trip System Type: Magnetic
  • Rated Breaking Capacity: 5 to 400
  • Number of Poles: 2 to 3
Hydraulic-Magnetic Overcurrent Ciruit Breaker -- 8340-G2
from E-T-A Circuit Breakers Ltd.

Single, two and three pole magnetic circuit breakers with trip-free mechanism and push/pull on/off manual actuation. A choice of fast magnetic only or hydraulically delayed switching characteristics (Stype MO or HM CBE to EN 60934) ensures suitability for a wide range of applications. Convenient... [See More]

  • Rated AC Voltage: 240 to 415
  • Rated Current: 0.0200 to 50
  • Rated DC Voltage: 80
  • Trip System Type: Magnetic Hydraulic
Special Application Breaker -- CH220SWST
from Eaton Corporation

COMMON TRIP, THERMAL MAGNETIC TYPE. 1-1/2 INCH W SIZE. LOAD CENTER USED ON. 14 TO 8 AWG (ALUMINUM/COPPER) WIRE SIZE. UL 489, CSA APPROVAL. 120 VAC VOLTAGE RATING. PLUG ON MOUNTING. 10000 AMPERE INTERRUPTING RATING. 20 AMPERE CURRENT RATING. BOX LUG TERMINAL TYPE. 2 POLES. 120 VAC SHUNT TRIP,... [See More]

  • Rated AC Voltage: 120
  • Rated Breaking Capacity: 10000
  • Rated Current: 20
  • Trip System Type: Thermal Magnetic
Motor Protection Circuit Breakers -- Series 8527/2
from R. STAHL, Inc.

For protection of Ex e and Ex d motors. Protects cables and plant equipment. Adjustable thermal overload release, phase failure sensitive. Electromagnetic instantaneous release. Robust enclosure made of glass fibre reinforced polyester resin. Optionally with. undervoltage release. shunt release. [See More]

  • Rated AC Voltage: 230 to 690
  • Trip System Type: Electronic
  • Rated Current: 0.1000 to 22.5
  • Features: Under voltage Release
UL 489 Listed Molded Case Circuit Breakers -- TDTS Series
from OMEGA Engineering, Inc.

The TD/TS Series MCCB –molded case circuit breakers –main function are to protect electrical applications form short circuit or earth leakage, overload current and under-voltage conditions. These devices are used to isolate the power, or to trip the power, at the time of fault in line... [See More]

  • Rated AC Voltage: 240 to 600
  • Rated Breaking Capacity: 10 to 100
  • Rated Current: 15 to 800
  • Trip System Type: Thermal Magnetic
Low Voltage Circuit Breakers -- CP30-BA
from Mitsubishi Electric Automation, Inc.

The optimum circuit breaker for opening/closing power sources and preventing overload and short-circuit conditions in control circuits of automation applications, construction equipment, office machines, communications and measurement devices. The CP30-BA and CP30-HU series provide a comprehensive... [See More]

  • Rated AC Voltage: 250
  • Rated Breaking Capacity: 2500
  • Rated DC Voltage: 65 to 125
  • Trip System Type: Magnetic
Thermal Magnetic Overcurrent Circuit Breaker -- 3600
from E-T-A Circuit Breakers Ltd.

Single pole thermal-magnetic circuit breaker with tease-free, trip-free, snap action mechanism and two button operation (M-type TM CBE to EN 60934). Designed for plug-in mounting with E-T-A sockets 17-P10-Si, 23-P10-Si, 63-P10-Si; or panel mounting using E-T-A clips. Featuring an unprotected shunt... [See More]

  • Rated AC Voltage: 240
  • Rated Current: 0.0500 to 16
  • Rated DC Voltage: 65
  • Rated Breaking Capacity: 0.0500 to 16