Remote Controlled Circuit Breaker (RCCB) Circuit Breakers

2 Results
Load Break Switches IEC For Photovoltaic Applications From 200 to 3200 A -- SIRCO MOT PV
from SOCOMEC

SIRCO MOT PV are three or four pole motorised load break switches, to be used to remotely disconnect the installation or a part of it. They make and break under load conditions and provide safety isolation for any low voltage circuit dedicated to photovoltaic applications up to 1000 VDC. Advantages... [See More]

  • Rated DC Voltage: 1000
  • Trip System Type: Load Break Switch
  • Rated Breaking Capacity: 200 to 3200
  • Number of Poles: 2 to 4
Power Distribution - Remotely Trippable Switch From 250 To 1800 A -- SIDERMAT
from SOCOMEC

SIDERMAT are manually operated 3 or 4 pole load break switches with visible breaking and a remote tripping function. They make and break under load conditions and provide safety isolation for any low voltage circuit. The tripping function is used to provide the following functions: - personal... [See More]

  • Rated AC Voltage: 24 to 400
  • Rated Breaking Capacity: 250 to 1800
  • Rated DC Voltage: 12 to 220
  • Trip System Type: Load Break Switch