Pushbutton Circuit Breakers

140 Results
Electronic Circuit Breakers -- 1750363
from RS Components, Ltd.

ETA REX12-TA1-107-DC24V-1A [See More]

  • Manual Actuator Type: Pushbutton; Other (Button)
  • Mounting Style: Din Rail Mounted
  • Number of Poles: 1
  • Text for Mounting: Din rail mount
Circuit Breakers -- 1110-F112-P1M1-16A-ND [1110-F112-P1M1-16A from E-T-A Circuit Breakers]
from DigiKey

Circuit Breaker Thermal 16A 250V AC 50V DC Pushbutton Panel Mount [See More]

  • Manual Actuator Type: Pushbutton
  • Trip System Type: Thermal
  • Rated Current: 16
  • Features: Trip Indicator
15TC Series Aircraft Circuit Breaker
from Sensata Technologies

The KLIXON ® three-phase 15TC series circuit breaker was designed to meet the package size and performance requirements of inactive military standard MS90351 in the 20 to 50 amp range. This lightweight, high performance, non-ambient temperature compensated breaker is well suited for aircraft,... [See More]

  • Manual Actuator Type: Pushbutton
  • Trip System Type: Thermal
  • Rated Current: 20 to 50
Circuit Breaker for Equipment thermal, 2 pole, Push button actuation -- TA45 2 pole Push button
from SCHURTER Inc

Description. Thermal circuit breaker. 1 or 2 pole thermal overload protection. Positively trip-free release. High configurability. Snap-in or flange mounted. Quick connect terminal 6.3 x 0.8 mm or screw clamp terminal M3.5 x 6 mm (lineside P1, P2). Applications. Power tools. Industrial appliances. [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 60
  • Rated AC Voltage: 240
  • Rated Current: 0.0500 to 20
Central Mounted Supplementary Circuit Breakers -- TR-11BY636.5A
from Altech Corp.

Features: UL 1077 Recognized. AC / DC. Quick Connect Terminals. 4 Different Mounting Options [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 24 to 32
  • Rated AC Voltage: 240
  • Rated Current: 6.5
Electronic Circuit Breakers -- 1750364
from RS Components, Ltd.

ETA REX12-TA1-107-DC24V-2A [See More]

  • Manual Actuator Type: Pushbutton; Other (Button)
  • Mounting Style: Din Rail Mounted
  • Number of Poles: 1
  • Text for Mounting: Din rail mount
Circuit Breakers -- 1736-PISA-M-402-ND [PISA-M-402 from PULS GmbH]
from DigiKey

PROTECTION MODULE, 12 OR 24VDC, [See More]

  • Manual Actuator Type: Pushbutton
  • Mounting Style: Din Rail Mounted
  • Rated Current: 8
  • Approvals / Ratings: cULus, UL61010-2-201
2TC Series Aircraft Circuit Breaker
from Sensata Technologies

The Klixon trademark has historically set the standard for aerospace circuit breakers. Despite the small size, the TC series offers the endurance and reliability offered by exacting military and commercial applications. [See More]

  • Manual Actuator Type: Pushbutton
  • Trip System Type: Thermal
  • Rated Current: 1 to 25
  • Features: Miniature Circuit Breaker
Circuit Breaker for Equipment thermal, 3 pole, Push button actuation -- TA45 3 pole Push button
from SCHURTER Inc

Description. Thermal circuit breaker. 2 pole thermal overload protection. Positively trip-free release. High configurability. Snap-in or flange mounted. Quick connect terminal 6.3 x 0.8 mm or screw clamp terminal M3.5 x 6 mm (lineside P1, P2). Applications. Power tools. Industrial appliances. Power... [See More]

  • Manual Actuator Type: Pushbutton
  • Rated Current: 0.0500 to 12
  • Rated AC Voltage: 400
  • Trip System Type: Thermal
Intrergral Mounted Supplementary Circuit Breakers -- TR-11BY6315A
from Altech Corp.

Features: DIN Rail Mounted. 17.5mm width per pole. Thermal Magnetic. Current Limiting. 0.3-60A / 480Y/277V AC, 50/60Hz. 10kA Short Circuit. Withstand Capacity [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 24 to 32
  • Rated AC Voltage: 240
  • Rated Current: 15
Electronic Circuit Breakers -- 1750365
from RS Components, Ltd.

ETA REX12-TA1-107-DC24V-3A [See More]

  • Manual Actuator Type: Pushbutton; Other (Button)
  • Mounting Style: Din Rail Mounted
  • Number of Poles: 1
  • Text for Mounting: Din rail mount
Circuit Breakers -- 1736-PISA-M-404-ND [PISA-M-404 from PULS GmbH]
from DigiKey

PROTECTION MODULE, 12 OR 24VDC, [See More]

  • Manual Actuator Type: Pushbutton
  • Mounting Style: Din Rail Mounted
  • Rated Current: 8
  • Approvals / Ratings: cULus, UL61010-2-201
3SB Simulator Series Simulator Circuit Breaker
from Sensata Technologies

Klixon ® 3SB series simulator circuit breaker was developed by Sensata Technologies to meet the growing needs of the commercial and military simulator industry. Due to the high operational cost of live training, more and more training is being conducted on simulators. The realism and complexity... [See More]

  • Manual Actuator Type: Pushbutton
  • Trip System Type: Thermal
Snap Fitting Mounted Supplementary Circuit Breakers -- TR-11SY6315A
from Altech Corp.

Features: .25" Quick COnnect. UL1077 Recognized. CSA and VDE Approved [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 24 to 32
  • Rated AC Voltage: 240
  • Rated Current: 15
Electronic Circuit Breakers -- 1750366
from RS Components, Ltd.

ETA REX12-TA1-107-DC24V-4A [See More]

  • Manual Actuator Type: Pushbutton; Other (Button)
  • Mounting Style: Din Rail Mounted
  • Number of Poles: 1
  • Text for Mounting: Din rail mount
Circuit Breakers -- 1736-PISA-M-406-ND [PISA-M-406 from PULS GmbH]
from DigiKey

PROTECTION MODULE, 12 OR 24VDC, [See More]

  • Manual Actuator Type: Pushbutton
  • Mounting Style: Din Rail Mounted
  • Rated Current: 8
  • Approvals / Ratings: cULus, UL61010-2-201
3TC Series Aircraft Circuit Breaker
from Sensata Technologies

The Klixon 3TC devices represent state-of-the-art protection for today's aerospace power systems. Their light weight and small size make them especially well suited for aircraft, avionics, electrical systems, communication systems and defense vehicles. [See More]

  • Manual Actuator Type: Pushbutton
  • Trip System Type: Thermal
  • Rated Current: 15 to 35
  • Features: Miniature Circuit Breaker
Wing Clip Mounted Supplementary Circuit Breakers -- TR-11WY6315A
from Altech Corp.

Features: .25" Quick COnnect. UL1077 Recognized. CSA and VDE Approved [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 24 to 32
  • Rated AC Voltage: 240
  • Rated Current: 15
Electronic Circuit Breakers -- 1750367
from RS Components, Ltd.

ETA REX12-TA1-107-DC24V-6A [See More]

  • Manual Actuator Type: Pushbutton; Other (Button)
  • Mounting Style: Din Rail Mounted
  • Number of Poles: 1
  • Text for Mounting: Din rail mount
Circuit Breakers -- 1736-PISA-M-408-ND [PISA-M-408 from PULS GmbH]
from DigiKey

PROTECTION MODULE, 12 OR 24VDC, [See More]

  • Manual Actuator Type: Pushbutton
  • Mounting Style: Din Rail Mounted
  • Rated Current: 8
  • Approvals / Ratings: cULus, UL61010-2-201
5TC Series Aircraft Circuit Breaker
from Sensata Technologies

Klixon ® single –phase TC devices are the smallest, lightest, high performance aircraft circuit breakers available today. They represent the state-of-the-art protection of today ’s aerospace power systems. Their light weight and small size make them especially well suited for... [See More]

  • Manual Actuator Type: Pushbutton
  • Trip System Type: Thermal
  • Rated Current: 20 to 70
  • Features: Miniature Circuit Breaker
Electronic Circuit Breakers -- 1750368
from RS Components, Ltd.

ETA REX12-TA1-107-DC24V-8A [See More]

  • Manual Actuator Type: Pushbutton; Other (Button)
  • Mounting Style: Din Rail Mounted
  • Number of Poles: 1
  • Text for Mounting: Din rail mount
Circuit Breakers -- 1736-PISA-M-4ADJ-ND [PISA-M-4ADJ from PULS GmbH]
from DigiKey

PROTECTION MODULE, 12 OR 24VDC, [See More]

  • Manual Actuator Type: Pushbutton
  • Mounting Style: Din Rail Mounted
  • Rated Current: 8
  • Approvals / Ratings: cULus, UL61010-2-201
6752-100 Series Aircraft Circuit Breaker
from Sensata Technologies

Klixon ® 6752-100 series thermal –magnetic circuit breakers are designed and manufactured to meet stringent military standards with the reliability of the 6752 design. The 6752-100 is similar to the 6752-12 in size, and includes current ratings ranging from 50 to 100 amps. he higher... [See More]

  • Manual Actuator Type: Pushbutton
  • Trip System Type: Thermal Magnetic
  • Rated Current: 50 to 100
Electronic Circuit Breakers -- 1750369
from RS Components, Ltd.

ETA REX12-TA1-107-DC24V-10A [See More]

  • Manual Actuator Type: Pushbutton; Other (Button)
  • Mounting Style: Din Rail Mounted
  • Number of Poles: 1
  • Text for Mounting: Din rail mount
Circuit Breakers -- 1736-PISA-M-4CL2-ND [PISA-M-4CL2 from PULS GmbH]
from DigiKey

PROTECTION MODULE, 12 OR 24VDC, [See More]

  • Manual Actuator Type: Pushbutton
  • Mounting Style: Din Rail Mounted
  • Rated Current: 5
  • Approvals / Ratings: cULus, UL61010-2-201
6752-12 Aircraft Circuit Breaker
from Sensata Technologies

The Klixon ® 6752-12 series thermal –magnetic circuit breakers are designed and manufactured to meet the more stringent military standards of today ’s aircraft electrical systems. The interrupting capacity, vibration resistance and longer cycling life of the 6752-12 series exceed... [See More]

  • Manual Actuator Type: Pushbutton
  • Trip System Type: Thermal Magnetic
  • Rated Current: 2.5 to 65
Electronic Circuit Breakers -- 1750370
from RS Components, Ltd.

ETA REX12-TA2-107-DC24V-1A/1A [See More]

  • Manual Actuator Type: Pushbutton; Other (Button)
  • Mounting Style: Din Rail Mounted
  • Number of Poles: 2
  • Text for Mounting: Din rail mount
Circuit Breakers -- 201-0.1A-ND [201-0.1A from E-T-A Circuit Breakers]
from DigiKey

Circuit Breaker Thermal Magnetic 100mA 240V AC 65V DC Pushbutton DIN Rail [See More]

  • Manual Actuator Type: Pushbutton
  • Trip System Type: Thermal Magnetic
  • Rated Current: 0.1000
  • Features: Trip Indicator
6752-300 Aircraft Circuit Breaker
from Sensata Technologies

Klixon ® 6752-300 series thermal –magnetic circuit breakers are designed and manufactured to meet more stringent military standards of today ’s jet aircraft electrical systems. The higher interrupting capacity, vibration resistance and longer cycling life exceeds previous military... [See More]

  • Manual Actuator Type: Pushbutton
  • Trip System Type: Thermal Magnetic
  • Rated Current: 2.5 to 90
Electronic Circuit Breakers -- 1750371
from RS Components, Ltd.

ETA REX12-TA2-107-DC24V-2A/2A [See More]

  • Manual Actuator Type: Pushbutton; Other (Button)
  • Mounting Style: Din Rail Mounted
  • Number of Poles: 2
  • Text for Mounting: Din rail mount
Circuit Breakers -- 2330-DF1212-ND [DF1212 from ifm efector inc.]
from DigiKey

ELECTRONIC CIRCUIT BREAKER; TERM [See More]

  • Manual Actuator Type: Pushbutton
  • Mounting Style: Din Rail Mounted
  • Rated Current: 2
  • Approvals / Ratings: CE, cULus, UKCA, UR
6766 Thermal Circuit Breaker
from Sensata Technologies

The 6766-19 series is a manually switchable thermal circuit breaker that is designed to meet the harshest environmental requirements. The 6766-19 series breakers are weatherproof for protection against moisture, dust, grease, fuel vapors, and other harsh environments. [See More]

  • Manual Actuator Type: Pushbutton
  • Trip System Type: Thermal
  • Rated Current: 35 to 150
Electronic Circuit Breakers -- 1750372
from RS Components, Ltd.

ETA REX12-TA2-107-DC24V-4A/4A [See More]

  • Manual Actuator Type: Pushbutton; Other (Button)
  • Mounting Style: Din Rail Mounted
  • Number of Poles: 2
  • Text for Mounting: Din rail mount
Circuit Breakers -- 2330-DF1214-ND [DF1214 from ifm efector inc.]
from DigiKey

INDUSTRIAL AUTOMATION [See More]

  • Manual Actuator Type: Pushbutton
  • Trip System Type: Solid State
  • Rated Current: 4
  • Features: Trip Indicator
6TC Series Aircraft Circuit Breaker
from Sensata Technologies

The Klixon three phase 6TC and 9TC circuit breakers provide ambient compensated circuit protection in a lightweight, subminiature package size. The three phase design integrates each individual phase to provide overcurrent protection in the event of simultaneous or unbalanced overloads, including... [See More]

  • Manual Actuator Type: Pushbutton
  • Trip System Type: Thermal
  • Rated Current: 2 to 25
  • Features: Miniature Circuit Breaker
Electronic Circuit Breakers -- 1750373
from RS Components, Ltd.

ETA REX12-TA2-107-DC24V-6A/6A [See More]

  • Manual Actuator Type: Pushbutton; Other (Button)
  • Mounting Style: Din Rail Mounted
  • Number of Poles: 2
  • Text for Mounting: Din rail mount
Circuit Breakers -- 2330-DF2212-ND [DF2212 from ifm efector inc.]
from DigiKey

IOLINK CIRCUIT PROTECTION; 2 CHA [See More]

  • Manual Actuator Type: Pushbutton
  • Mounting Style: Din Rail Mounted
  • Rated Current: 2
  • Approvals / Ratings: CE, cULus, UKCA, UR
7274 Series Aircraft Circuit Breaker
from Sensata Technologies

Klixon ® 7274 series are small, lightweight, low amperage devices that are specifically designed to protect aircraft/aerospace cable and components in airborne vehicles and equipment. The commercial grade version of this circuit breaker is the Klixon ® 7277 series. The 7277 and 7274-2... [See More]

  • Manual Actuator Type: Pushbutton
  • Trip System Type: Thermal
  • Rated Current: 0.5000 to 20
Electronic Circuit Breakers -- 1750376
from RS Components, Ltd.

ETA REX12D-TA1-100-DC24V-10A [See More]

  • Manual Actuator Type: Pushbutton; Other (Button)
  • Mounting Style: Din Rail Mounted
  • Number of Poles: 1
  • Text for Mounting: Din rail mount
Circuit Breakers -- 2330-DF2214-ND [DF2214 from ifm efector inc.]
from DigiKey

CIRCUIT PROTECTION MODULE, IO-LI [See More]

  • Manual Actuator Type: Pushbutton
  • Mounting Style: Din Rail Mounted
  • Rated Current: 4
  • Approvals / Ratings: CE, cULus, UKCA, UR
7277 Series Aircraft Circuit Breaker
from Sensata Technologies

Klixon ® 7277 series is designed for applications that do not require the tighter performance characteristics and approvals of our military circuit breakers. Originally developed as an alternative to slow blow fuses, the trip –free 7277 is used extensively as primary electrical circuit... [See More]

  • Manual Actuator Type: Pushbutton
  • Trip System Type: Thermal
  • Rated Current: 0.5000 to 20
  • Features: Miniature Circuit Breaker
Electronic Circuit Breakers -- 1750378
from RS Components, Ltd.

ETA REX12D-TA2-100-DC24V-2A/2A [See More]

  • Manual Actuator Type: Pushbutton; Other (Button)
  • Mounting Style: Din Rail Mounted
  • Number of Poles: 2
  • Text for Mounting: Din rail mount
Circuit Breakers -- 277-7113-ND [5650120 from PHOENIX CONTACT USA]
from DigiKey

Circuit Breaker Thermal Magnetic 8A 250V AC 80V DC Pushbutton DIN Rail [See More]

  • Manual Actuator Type: Pushbutton
  • Trip System Type: Thermal Magnetic
  • Rated Current: 8
  • Mounting Style: Din Rail Mounted
7851 & 7854 Thermal Circuit Breaker
from Sensata Technologies

The 7851 and 7854 series thermal breakers were designed to protect wiring and meet the harshest environmental requirements. The 7851 and 7854 series closed construction circuit breakers are weatherproof sealed for protection against moisture, dust, grease, fuel vapors and other harsh environments. [See More]

  • Manual Actuator Type: Pushbutton
  • Trip System Type: Thermal
  • Rated Current: 12.5 to 60
Electronic Circuit Breakers -- 1750379
from RS Components, Ltd.

ETA REX12D-TA2-100-DC24V-4A/4A [See More]

  • Manual Actuator Type: Pushbutton; Other (Button)
  • Mounting Style: Din Rail Mounted
  • Number of Poles: 2
  • Text for Mounting: Din rail mount
Circuit Breakers -- 2946-8000-0099/0000-4163-ND [8000-0099/0000-4163 from WAGO]
from DigiKey

8.0A AC250V DC65V CIRCUIT BREAKE [See More]

  • Manual Actuator Type: Pushbutton
  • Features: Trip Indicator
  • Rated Current: 8
  • Text for Mounting: Holder
7855 Thermal Circuit Breaker
from Sensata Technologies

The KLIXON ® 7855 series thermal breaker are designed to meet the harshest environmental requirements. The 7855 series breakers are weatherproof for protection against moisture, dust, grease, fuel vapors and other harsh environments. The 7855 series breakers are designed to interrupt short... [See More]

  • Manual Actuator Type: Pushbutton
  • Trip System Type: Thermal
  • Rated Current: 175 to 200
Electronic Circuit Breakers -- 1750380
from RS Components, Ltd.

ETA REX12D-TA2-100-DC24V-6A/6A [See More]

  • Manual Actuator Type: Pushbutton; Other (Button)
  • Mounting Style: Din Rail Mounted
  • Number of Poles: 2
  • Text for Mounting: Din rail mount
Circuit Breakers -- 302-3120-N30V-G7Q1-SGRX-16A-ND [3120-N30V-G7Q1-SGRX-16A from E-T-A Circuit Breakers]
from DigiKey

Circuit Breaker Thermal 16A 240V AC 50V DC Pushbutton Panel Mount [See More]

  • Manual Actuator Type: Pushbutton
  • Trip System Type: Thermal
  • Rated Current: 16
  • Features: Trip Indicator
9115 Thermal Circuit Breaker
from Sensata Technologies

The 9115 series of circuit breakers was designed for waterproof electrical systems of ordinance vehicles. The 9115 series is recommended for other mobile military and ground equipment, including trucks, tractors, graders, earth movers, fuel units, and amphibious as well as commercial vehicles. In... [See More]

  • Manual Actuator Type: Pushbutton
  • Trip System Type: Thermal
  • Rated Current: 15 to 30
Thermal Breakers -- 1229268
from RS Components, Ltd.

ETA 3400-P10-H-SI-0.5A [See More]

  • Manual Actuator Type: Pushbutton; Other (Button)
  • Number of Poles: 1
  • Trip System Type: Thermal Magnetic; Thermal Magnetic
  • Text for Mounting: Panel mount
Circuit Breakers -- 302-3120-N31F-P7T1-SGRD-15A-ND [3120-N31F-P7T1-SGRD-15A from E-T-A Circuit Breakers]
from DigiKey

Circuit Breaker Thermal 15A 240V AC 50V DC Pushbutton Panel Mount [See More]

  • Manual Actuator Type: Pushbutton
  • Trip System Type: Thermal
  • Rated Current: 15
  • Features: Trip Indicator
9TC Series Aircraft Circuit Breaker
from Sensata Technologies

Klixon ® 9TC series circuit breakers provide ambient compensated circuit protection in a lightweight, sub-miniature package size. The three –phase integrally linked design provides overcurrent protection in the event of simultaneous or unbalanced overloads, including short circuit... [See More]

  • Manual Actuator Type: Pushbutton
  • Trip System Type: Thermal
  • Rated Current: 15 to 35
  • Features: Miniature Circuit Breaker
Thermal Breakers -- 1229274
from RS Components, Ltd.

ETA 3400-P10-H-SI-1A [See More]

  • Manual Actuator Type: Pushbutton; Other (Button)
  • Number of Poles: 1
  • Trip System Type: Thermal Magnetic; Thermal Magnetic
  • Text for Mounting: Panel mount
Circuit Breakers -- 302-REX22D-TA1-100-DC24V-12A-E-ND [REX22D-TA1-100-DC24V-12A-E from E-T-A Circuit Breakers]
from DigiKey

508,DM,24VDC,CL,12A,ATX [See More]

  • Manual Actuator Type: Pushbutton
  • Trip System Type: Solid State
  • Rated Current: 12
  • Features: Trip Indicator
C Series Thermal Circuit Breaker
from Sensata Technologies

The C series thermal breakers are designed to protect wiring and meet the harshest environmental requirements. The C series closed construction circuit breakers are weatherproof sealed for protection against moisture, dust, grease, fuel vapors and other harsh environments. [See More]

  • Manual Actuator Type: Pushbutton
  • Trip System Type: Thermal
  • Rated Current: 2 to 40
Thermal Breakers -- 1229280
from RS Components, Ltd.

ETA 3400-P10-H-SI-2A [See More]

  • Manual Actuator Type: Pushbutton; Other (Button)
  • Number of Poles: 1
  • Trip System Type: Thermal Magnetic; Thermal Magnetic
  • Text for Mounting: Panel mount
Circuit Breakers -- 302-X1180-01-ST201-1A-ND [X1180-01-ST201-1A from E-T-A Circuit Breakers]
from DigiKey

CIRCUIT BREAKER THERM [See More]

  • Manual Actuator Type: Pushbutton
  • Trip System Type: Thermal
  • Rated Current: 1
  • Features: Trip Indicator
Large Frame PD Series Thermal PDL Circuit Breakers
from Sensata Technologies

The PDL series thermal breakers are designed to meet the harshest environmental requirements. The PDL series breakers are weatherproof for protection against moisture, dust, grease, fuel vapors, and other harsh environments. The PDL series of breakers are designed to interrupt short circuits or... [See More]

  • Manual Actuator Type: Pushbutton
  • Trip System Type: Thermal
  • Rated Current: 35 to 150
Thermal Breakers -- 1229296
from RS Components, Ltd.

ETA 3400-P10-H-SI-5A [See More]

  • Manual Actuator Type: Pushbutton; Other (Button)
  • Number of Poles: 1
  • Trip System Type: Thermal Magnetic; Thermal Magnetic
  • Text for Mounting: Panel mount
Circuit Breakers -- 3140-F170-P7T1-SGRX-3.5A-ND [3140-F170-P7T1-SGRX-3.5A from E-T-A Circuit Breakers]
from DigiKey

Circuit Breaker Thermal 3.5A 250V AC DC Pushbutton Panel Mount [See More]

  • Manual Actuator Type: Pushbutton
  • Trip System Type: Thermal
  • Rated Current: 3.5
  • Features: Trip Indicator
PS Neck Mounting Series Precision Thermal Circuit Breaker PSM-XX-N
from Sensata Technologies

The PSM-XX-N series of breakers are designed to interrupt short circuits or overloads and combines trip-free protection with fast response time. The PSM-XX-N series thermal breaker is ideal for commercial and military vehicle equipment where precise ultimate trip characteristics are required. [See More]

  • Manual Actuator Type: Pushbutton
  • Trip System Type: Thermal
  • Rated Current: 2 to 35
Thermal Breakers -- 1229303
from RS Components, Ltd.

ETA 3400-P10-H-SI-10A [See More]

  • Manual Actuator Type: Pushbutton; Other (Button)
  • Number of Poles: 1
  • Trip System Type: Thermal Magnetic; Thermal Magnetic
  • Text for Mounting: Panel mount
Circuit Breakers -- 3473-3RV13637CN10-ND [3RV13637CN10 from Siemens AG]
from DigiKey

MOLDED CASE CIRC.BRKR 3RV1 FOR S [See More]

  • Manual Actuator Type: Pushbutton
  • Trip System Type: Thermal Magnetic
  • Rated Current: 160
  • Mounting Style: Din Rail Mounted
PS Series Thermal Circuit Breaker
from Sensata Technologies

PS series of breakers are designed to interrupt short circuits or overloads and combines trip-free protection with fast response time. The PS series thermal breaker is ideal for commercial and military vehicle equipment where precise ultimate trip characteristics are required. [See More]

  • Manual Actuator Type: Pushbutton
  • Trip System Type: Thermal
  • Rated Current: 2 to 35
Thermal Breakers -- 1229319
from RS Components, Ltd.

ETA 3400-P10-H-SI-15A [See More]

  • Manual Actuator Type: Pushbutton; Other (Button)
  • Number of Poles: 1
  • Trip System Type: Thermal Magnetic; Thermal Magnetic
  • Text for Mounting: Panel mount
Circuit Breakers -- 3473-3RV20414FA100DA0-ND [3RV20414FA100DA0 from Siemens AG]
from DigiKey

CIRCUIT-BREAKER SCREW CONNECTION [See More]

  • Manual Actuator Type: Pushbutton
  • Trip System Type: Thermal Magnetic
  • Rated Current: 40
  • Mounting Style: Din Rail Mounted
S Series Thermal Circuit Breakers
from Sensata Technologies

S series thermal breakers are designed to protect wiring and meet the harshest environmental requirements. The sealed circuit breakers are weatherproof for protection against moisture, dust, grease, fuel vapors and other harsh environments. The S series breakers are lightweight and designed to... [See More]

  • Manual Actuator Type: Pushbutton
  • Trip System Type: Thermal
  • Rated Current: 35 to 150
Thermal Breakers -- 1738101 [4410.9003 from SCHURTER Inc]
from RS Components, Ltd.

Schurter 4410.9003 [See More]

  • Manual Actuator Type: Pushbutton; Other (Button)
  • Text for Mounting: Panel mount
  • Number of Poles: 1
  • Terminal Type: Screw
Circuit Breakers -- 3473-3RV20414HA15-ND [3RV20414HA15 from Siemens AG]
from DigiKey

CIRCUIT BREAKER SCREW-TYPE 50 A [See More]

  • Manual Actuator Type: Pushbutton
  • Trip System Type: Thermal Magnetic
  • Rated Current: 50
  • Mounting Style: Din Rail Mounted
Small Frame PD Series Thermal Circuit Breaker
from Sensata Technologies

The KLIXON ® PD series thermal breakers are designed to protect wiring and meet the harshest environmental requirements. The PD series are weatherproof sealed for protection against moisture, dust, grease, fuel vapors and other harsh environments. The PD series breakers are compact, lightweight... [See More]

  • Manual Actuator Type: Pushbutton
  • Trip System Type: Thermal
  • Rated Current: 2 to 40
Thermal Breakers -- 1750392
from RS Components, Ltd.

ETA 3130-FA2A-P7T1-W01Q-10A-A040001M [See More]

  • Manual Actuator Type: Pushbutton; Other (Button)
  • Text for Mounting: Snap in
  • Number of Poles: 2
  • Terminal Type: Screw
Circuit Breakers -- 3473-3RV20414JA10-ND [3RV20414JA10 from Siemens AG]
from DigiKey

CIRCUIT BREAKER. SCREW-TYPE. 63 [See More]

  • Manual Actuator Type: Pushbutton
  • Trip System Type: Thermal Magnetic
  • Rated Current: 63
  • Mounting Style: Din Rail Mounted
Thermal Breakers -- 2730854
from RS Components, Ltd.

ETA 1658-G21-02-P10-5A [See More]

  • Manual Actuator Type: Pushbutton; Other (Button)
  • Number of Poles: 1
  • Trip System Type: Thermal Magnetic; Thermal Magnetic
  • Text for Mounting: Panel mount
Circuit Breakers -- 3473-3RV21424KA10-ND [3RV21424KA10 from Siemens AG]
from DigiKey

CIRCUIT BREAKER SCREW-TYPE 75 A [See More]

  • Manual Actuator Type: Pushbutton
  • Trip System Type: Thermal Magnetic
  • Rated Current: 75
  • Mounting Style: Din Rail Mounted
Thermal Breakers -- 2730860
from RS Components, Ltd.

ETA 1658-G21-02-P10-10A [See More]

  • Manual Actuator Type: Pushbutton; Other (Button)
  • Number of Poles: 1
  • Trip System Type: Thermal Magnetic; Thermal Magnetic
  • Text for Mounting: Panel mount
Circuit Breakers -- 3473-3RV23414JC10-ND [3RV23414JC10 from Siemens AG]
from DigiKey

CIRCUIT BREAKER SCREW-TYPE 63 A [See More]

  • Manual Actuator Type: Pushbutton
  • Trip System Type: Thermal Magnetic
  • Rated Current: 63
  • Mounting Style: Din Rail Mounted
Magnetic and Thermal Magnetic Motor Circuit Breakers -- TeSys GV2
from Schneider Electric, Automation & Control

TeSys GV2 - Magnetic and thermal magnetic motor circuit breakers up to 15 kW. Manual and local control, when the motor circuit-breaker is used on its own, and automatic and remote control when combined with a contactor. Motor protection provided by thermal-magnetic devices built into the... [See More]

  • Manual Actuator Type: Pushbutton; Toggle; Other (Rotary Knob)
  • Trip System Type: Magnetic; Thermal Magnetic
  • Rated Breaking Capacity: 3000 to 100000
  • Number of Poles: 3
High Performance Circuit Breakers -- Type 412
from E-T-A Circuit Breakers

Single pole high performance thermal circuit breaker with tease-free, trip-free, snap action mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted and available in tracked... [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 28
  • Rated AC Voltage: 115
  • Rated Current: 6 to 35
Auto, Manual Reset Circuit Breakers -- Automotive
from Trimax Circuit Protectors

MX31 Series are ruggedly designed automatic and manual reset circuit protectors for demanding applications within the automotive, marine and lawn-and-garden industries, to name just a few. The MX31 is a low-voltage breaker which operates on the "snap-action" bi-metallic element principle. When an... [See More]

  • Manual Actuator Type: Pushbutton
  • Rated Breaking Capacity: 5 to 50
  • Rated DC Voltage: 12 to 24
  • Mounting Style: Bolt-on
Hydraulic Magnetic 1-3 Pole Circuit Breakers -- H Series
from Carling Technologies, Inc.

The H-Series hydraulic/magnetic circuit breaker provides dependable circuit protection in a low cost, compact package. By meeting IEC spacing requirements, H-Series is the ideal choice for international market applications. It also features a “trip-free ” mechanism, which will open the... [See More]

  • Manual Actuator Type: Rocker; Pushbutton; Toggle
  • Rated DC Voltage: 65 to 80
  • Rated AC Voltage: 250
  • Rated Current: 1 to 35
Thermal Circuit Breakers
from OptiFuse

Line Voltage circuit breakers that conform to UL 1077 standards offering circuit protection up to 240 VAC and 50 VDC up to 100A [See More]

  • Manual Actuator Type: Rocker; Pushbutton
  • Rated DC Voltage: 32 to 350
  • Rated AC Voltage: 125 to 250
  • Rated Breaking Capacity: 1 to 80
Hydraulic-Magnetic Overcurrent Ciruit Breaker -- 808
from E-T-A Circuit Breakers Ltd.

Single pole miniaturised magnetic circuit breakers with unique high-speed operating mechanism and push/pull on/off manual actuation. Fitted with electrically separate excitation and switching circuits, and one pair of auxiliary contacts which close when the main circuit is open. Also suitable for... [See More]

  • Manual Actuator Type: Pushbutton
  • Rated Current: 0.0100 to 5
  • Rated DC Voltage: 24
  • Rated Breaking Capacity: 100
Circuit Breakers (Manual Motor Starter) -- CTI 15
from Danfoss A/S

Circuit breakers / manual motor starters range is modular, flexible and offers a large selection of clip-on auxiliary functions and accessories: auxiliary contact blocks, shunt releases, connection terminal, bus bars and enclosures. Power ranges 0.09 – 7.5 Kw / 0.09 – 12.5 kW... [See More]

  • Manual Actuator Type: Pushbutton
  • Rated Breaking Capacity: 6000 to 50000
  • Rated Current: 0.2500 to 16
  • Trip System Type: Thermal Magnetic
High Performance Circuit Breakers -- Type 4120
from E-T-A Circuit Breakers

Single pole, miniaturised thermal circuit breaker with trip-free mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). Threadneck panel mounted, temperature-compensated, with optional auxiliary contacts. Fully approved for commercial aircraft and similar requirements. [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 28
  • Rated AC Voltage: 115
  • Rated Current: 0.5000 to 25
Manual or Auto Reset Circuit Protectors -- Appliance
from Trimax Circuit Protectors

MX12 Series Circuit Protectors have been designed to protect against overloads and short-circuits for almost any conceivable application requiring dependability and economy. The MX12 Series employs a proven "snap-action" bi-metal element to sense overload. When an overload reaches the calibrated... [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 32
  • Rated AC Voltage: 125 to 250
  • Rated Breaking Capacity: 3 to 80
Single Pole Push-To-Reset Thermal Circuit Protectors -- CLB Series
from Carling Technologies, Inc.

The CLB-Series is a compact, single pole, push-to-reset family of thermal circuit breakers designed to protect equipment. The CLB-Series of thermal breakers are slightly larger than the CMB-Series, with longer bushings and broader amp rating range. [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 32
  • Rated AC Voltage: 125 to 250
  • Rated Current: 3 to 60
Hydraulic-Magnetic Overcurrent Ciruit Breaker -- 8340-G2
from E-T-A Circuit Breakers Ltd.

Single, two and three pole magnetic circuit breakers with trip-free mechanism and push/pull on/off manual actuation. A choice of fast magnetic only or hydraulically delayed switching characteristics (Stype MO or HM CBE to EN 60934) ensures suitability for a wide range of applications. Convenient... [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 80
  • Rated AC Voltage: 240 to 415
  • Rated Current: 0.0200 to 50
High Performance Circuit Breakers -- Type 413
from E-T-A Circuit Breakers

Single pole high performance thermal circuit breaker with tease-free, trip-free, snap action mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted and available in tracked... [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 28
  • Rated AC Voltage: 115
  • Rated Current: 30 to 90
Manual Reset Circuit Protectors -- Appliance
from Trimax Circuit Protectors

MX15 Series manual reset circuit protector is a unique, low-cost fuse holder replacement. The MX15 offers a trip-free mechanism with "snap-action" circuit protection. The snap-in mounting feature fits a range of panel thicknesses from 1.0 to 3.0mm. [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 32 to 50
  • Rated AC Voltage: 125 to 250
  • Rated Breaking Capacity: 0.2500 to 50
Single Pole Push-To-Reset Thermal Circuit Protectors -- CMB Series
from Carling Technologies, Inc.

The CMB-Series is a compact, single pole, push-to-reset family of thermal circuit breakers designed to protect equipment. Utilizing simple, precision design with few moving parts, these breakers offer cost effective, extremely reliable circuit protection with high resistance against shock and... [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 32
  • Rated AC Voltage: 125 to 250
  • Rated Current: 3 to 20
Thermal Aircraft Style Circuit Breaker -- 483
from E-T-A Circuit Breakers Ltd.

Single pole, miniaturised, aircraft style thermal circuit breaker with tease-free, trip-free, snap action mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted, available in... [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 28
  • Rated AC Voltage: 115
  • Rated Current: 1 to 35
High Performance Circuit Breakers -- Type 4140
from E-T-A Circuit Breakers

Single pole, thermal circuit breaker with trip-free mechanism, push/pull on/off manual actuation (M-type TO CBE to EN 60934) and temperature compensation. An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted, available in metric and US configurations. [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 28
  • Rated AC Voltage: 115
  • Rated Current: 20 to 50
Miniature Manual or Auto Reset Circuit Breakers -- Appliance
from Trimax Circuit Protectors

MX11 Series Circuit Protectors have been designed to protect against overloads and short-circuits for almost any conceivable application requiring dependability and economy. The MX11 Series employs a proven "snap-action" bi-metal element to sense overload. When an overload reaches the calibrated... [See More]

  • Manual Actuator Type: Pushbutton
  • Rated Breaking Capacity: 4 to 20
  • Rated AC Voltage: 125 to 250
Thermal Circuit Breaker -- 412
from E-T-A Circuit Breakers Ltd.

Single pole high performance thermal circuit breaker with tease-free, trip-free, snap action mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted and available in tracked... [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 28
  • Rated AC Voltage: 115
  • Rated Current: 6 to 35
High Performance Circuit Breakers -- Type 446/447/449
from E-T-A Circuit Breakers

Single pole thermal-magnetic circuit breakers with tease-free, trip-free, press-to-reset snap action mechanism and special dual button manual release which avoids the danger of unintended disconnection (M-type TM CBE to EN 60934). Surface mounted, compact design available with fast acting, standard... [See More]

  • Manual Actuator Type: Pushbutton
  • Rated Current: 30 to 500
  • Rated DC Voltage: 28
  • Trip System Type: Thermal Magnetic
Panel Mount Circuit Breakers -- Automotive
from Trimax Circuit Protectors

Designed for off-road vehicles, buses, RVs, trolling motors, and other battery-powered machines with rugged applications. MX36-GCB Series offers three types of panel mount high-amp circuit breakers. All are waterproof and meet IP67 standards. MX36-GCB (shown): Type III, manual reset with switch,... [See More]

  • Manual Actuator Type: Pushbutton
  • Rated Breaking Capacity: 25 to 200
  • Rated DC Voltage: 48
  • Mounting Style: Bolt-on
Thermal Circuit Breaker -- 4120
from E-T-A Circuit Breakers Ltd.

Single pole, miniaturised thermal circuit breaker with trip-free mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). Threadneck panel mounted, temperature-compensated, with optional auxiliary contacts. Fully approved for commercial aircraft and similar requirements. [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 28
  • Rated AC Voltage: 115
  • Rated Current: 1 to 25
High Performance Circuit Breakers -- Type 452
from E-T-A Circuit Breakers

Single pole high performance thermal-magnetic circuit breaker, with tease-free, trip-free, snap action mechanism and push/pull on/off actuation (M-type TM CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted in tracked vehicle and... [See More]

  • Manual Actuator Type: Pushbutton
  • Rated Current: 50 to 100
  • Rated DC Voltage: 28
  • Trip System Type: Thermal Magnetic
Surface Mount Circuit Breakers -- Automotive
from Trimax Circuit Protectors

Designed for off-road vehicles, buses, RVs, trolling motors, and other battery-powered machines with rugged applications. MX36-GCA Series offers three types of surface mount high-amp circuit breakers. All are waterproof and meet IP67 standards. MX36-GCA (shown): Type III, manual reset with switch,... [See More]

  • Manual Actuator Type: Pushbutton
  • Rated Breaking Capacity: 25 to 200
  • Rated DC Voltage: 48
  • Mounting Style: Bolt-on
Thermal Circuit Breaker -- 413
from E-T-A Circuit Breakers Ltd.

Single pole high performance thermal circuit breaker with tease-free, trip-free, snap action mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted and available in tracked... [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 28
  • Rated AC Voltage: 115
  • Rated Current: 30 to 90
High Performance Circuit Breakers -- Type 482
from E-T-A Circuit Breakers

Single pole compact high performance thermal circuit breaker with tease-free, trip-free, snap action mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted in tracked vehicle... [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 28
  • Rated AC Voltage: 115
  • Rated Current: 0.1000 to 50
Thermal Circuit Breaker -- 4140
from E-T-A Circuit Breakers Ltd.

Single pole, thermal circuit breaker with trip-free mechanism, push/pull on/off manual actuation (M-type TO CBE to EN 60934) and temperature compensation. An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted, available in metric and US configurations. [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 28
  • Rated AC Voltage: 115
  • Rated Current: 20 to 50
High Performance Circuit Breakers -- Type 483
from E-T-A Circuit Breakers

Single pole, miniaturised, aircraft style thermal circuit breaker with tease-free, trip-free, snap action mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted, available in... [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 28
  • Rated AC Voltage: 115
  • Rated Current: 1 to 35
Thermal Circuit Breaker -- 482
from E-T-A Circuit Breakers Ltd.

Single pole compact high performance thermal circuit breaker with tease-free, trip-free, snap action mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted in tracked vehicle... [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 28
  • Rated AC Voltage: 115 to 230
  • Rated Current: 0.1000 to 50
High Performance Circuit Breakers -- Type 5140
from E-T-A Circuit Breakers

Three pole, aircraft style thermal circuit breaker with trip-free mechanism and push/pull on/off manual actuation. An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted, temperature compensated, with optional auxiliary contacts. The robust design is... [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 28
  • Rated AC Voltage: 200
  • Rated Current: 20 to 50
Thermal Circuit Breaker -- 5140
from E-T-A Circuit Breakers Ltd.

Three pole, aircraft style thermal circuit breaker with trip-free mechanism and push/pull on/off manual actuation. An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted, temperature compensated, with optional auxiliary contacts. The robust design is... [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 28
  • Rated AC Voltage: 200
  • Rated Current: 20 to 50
High Performance Circuit Breakers -- Type 583
from E-T-A Circuit Breakers

Three pole, miniaturised, aircraft style thermal circuit breaker with tease-free, trip-free, snap action mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted, available in... [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 28
  • Rated AC Voltage: 200
  • Rated Current: 1 to 30
Thermal Circuit Breaker -- 583
from E-T-A Circuit Breakers Ltd.

Three pole, miniaturised, aircraft style thermal circuit breaker with tease-free, trip-free, snap action mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted, available in... [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 28
  • Rated AC Voltage: 200
  • Rated Current: 1 to 30
High Performance Circuit Breakers -- Type 9510
from E-T-A Circuit Breakers

Single pole, miniaturised aircraft simulator switch with extremely fast magnetic trip time. Blade, screw and wire wrap terminals. Aircraft style threadneck and push/pull button with white trip indicator ring. Current rating marked on the push button according to customer' s request by adhesive... [See More]

  • Manual Actuator Type: Pushbutton
  • Number of Poles: 1
  • Rated DC Voltage: 28
  • Features: Miniature Circuit Breaker; Trip Indicator; Auxiliary Contacts
Thermal Magnetic Overcurrent Circuit Breaker -- 201
from E-T-A Circuit Breakers Ltd.

Single pole thermal-magnetic circuit breaker with tease-free, trip-free, snap action mechanism and two button operation (M-type TM CBE to EN 60934). Featuring a narrow profile housing, recessed terminals, standard EN rail mounting, and precision CBE performance. [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 65
  • Rated AC Voltage: 240
  • Rated Current: 0.0500 to 16
Magnetic & Hydraulic-Magnetic Overcurrent Circuit Breakers -- Type 808
from E-T-A Circuit Breakers

Single pole miniaturised magnetic circuit breakers with unique high-speed operating mechanism and push/pull on/off manual actuation. Fitted with electrically separate excitation and switching circuits, and one pair of auxiliary contacts which close when the main circuit is open. Also suitable for... [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 60
  • Rated AC Voltage: 120
  • Rated Current: 0.0100 to 5
Thermal Magnetic Overcurrent Circuit Breaker -- 3200
from E-T-A Circuit Breakers Ltd.

Single pole thermal-magnetic circuit breaker with tease-free, trip-free, press-to-reset, snap action mechanism and additional manual release (M-type TM CBE to EN 60934). Designed for plug-in mounting with E-T-A sockets 10 and 16. [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 28
  • Rated AC Voltage: 240
  • Rated Current: 0.0500 to 25
Magnetic & Hydraulic-Magnetic Overcurrent Circuit Breakers -- Type 8340-G2
from E-T-A Circuit Breakers

Single, two and three pole magnetic circuit breakers with trip-free mechanism and push/pull on/off manual actuation. A choice of fast magnetic only or hydraulically delayed switching characteristics (Stype MO or HM CBE to EN 60934) ensures suitability for a wide range of applications. Convenient... [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 80
  • Rated AC Voltage: 415
  • Rated Current: 0.0200 to 50
Thermal Magnetic Overcurrent Circuit Breaker -- 3300
from E-T-A Circuit Breakers Ltd.

Single pole thermal-magnetic circuit breakers with tease-free, trip-free, press-to-reset, snap action mechanism (R-type TM CBE to EN 60934; M-type with manual release (-H). Available with fast acting and standard magnetic tripping characteristics [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 65
  • Rated AC Voltage: 240
  • Rated Current: 0.0500 to 16
Thermal Overcurrent Circuit Breakers -- Type 104
from E-T-A Circuit Breakers

Miniaturised single pole thermal circuit breaker with push-to-reset tease free, trip-free, snap action mechanism (R-type TO CBE to EN 60934) integral type. Approved to CBE standard EN 60934 (IEC 60934). For higher current ratings see type 1140-E. [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 48
  • Rated AC Voltage: 240
  • Rated Current: 0.0500 to 10
Thermal Magnetic Overcurrent Circuit Breaker -- 3500
from E-T-A Circuit Breakers Ltd.

Single pole thermal-magnetic circuit breaker with tease-free, trip-free, snap action mechanism and two button operation (M-type TM CBE to EN 60934). Featuring a flange for panel mounting, and optional auxiliary contacts and unprotected shunt tap terminal [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 65
  • Rated AC Voltage: 240
  • Rated Current: 0.0500 to 16
Thermal Overcurrent Circuit Breakers -- Type 104-PR
from E-T-A Circuit Breakers

Miniaturised single pole thermal circuit breaker with push-to-reset tease free, trip-free, snap action mechanism (R-type TO CBE to EN 60934) for PCB mounting. Approved to CBE standard EN 60934 (IEC 60934). For higher current ratings see type 1140. [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 48
  • Rated AC Voltage: 240
  • Rated Current: 0.0500 to 10
Thermal Magnetic Overcurrent Circuit Breaker -- 3600
from E-T-A Circuit Breakers Ltd.

Single pole thermal-magnetic circuit breaker with tease-free, trip-free, snap action mechanism and two button operation (M-type TM CBE to EN 60934). Designed for plug-in mounting with E-T-A sockets 17-P10-Si, 23-P10-Si, 63-P10-Si; or panel mounting using E-T-A clips. Featuring an unprotected shunt... [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 65
  • Rated AC Voltage: 240
  • Rated Current: 0.0500 to 16
Thermal Overcurrent Circuit Breakers -- Type 105
from E-T-A Circuit Breakers

Miniaturised single pole thermal circuit breaker with push-to-reset tease free, trip-free, snap action mechanism (R-type TO CBE to EN 60934) snap-in type. Approved to CBE standard EN 60934 (IEC 60934). For higher current ratings see type 1140-F. [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 48
  • Rated AC Voltage: 240
  • Rated Current: 0.0500 to 10
Thermal Overcurrent Circuit Breaker -- 104
from E-T-A Circuit Breakers Ltd.

Miniaturised single pole thermal circuit breaker with push-to-reset tease free, trip-free, snap action mechanism (R-type TO CBE to EN 60934) integral type [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 48
  • Rated AC Voltage: 240
  • Rated Current: 0.0500 to 10
Thermal Overcurrent Circuit Breakers -- Type 106
from E-T-A Circuit Breakers

Miniaturised single pole thermal circuit breaker with push-to-reset tease free, trip-free, snap action mechanism (R-type TO CBE to EN 60934), threadneck mounting. Approved to CBE standard EN 60934 (IEC 60934). For higher current ratings see type 1140-G. Also available with XR38 Power Entry Module. [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 48
  • Rated AC Voltage: 240
  • Rated Current: 0.0500 to 10
Thermal Overcurrent Circuit Breaker -- 104-PR
from E-T-A Circuit Breakers Ltd.

Miniaturised single pole thermal circuit breaker with push-to-reset tease free, trip-free, snap action mechanism (R-type TO CBE to EN 60934) for PCB mounting [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 48
  • Rated AC Voltage: 240
  • Rated Current: 0.0500 to 10
Thermal Overcurrent Circuit Breakers -- Type 1110
from E-T-A Circuit Breakers

Single pole switch/thermal circuit breaker (S-type TO CBE to EN 60934) with tease-free, trip-free, snap action mechanism. Designed for snap-in panel mounting utilising round hole or industry standard fuse-holder cut-out dimensions. Featuring an ergonomically styled two colour actuator with indicator... [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 50
  • Rated AC Voltage: 250
  • Rated Current: 0.0500 to 16
Thermal Overcurrent Circuit Breaker -- 105
from E-T-A Circuit Breakers Ltd.

Miniaturised single pole thermal circuit breaker with push-to-reset tease free, trip-free, snap action mechanism (R-type TO CBE to EN 60934) snap-in type. [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 48
  • Rated AC Voltage: 240
  • Rated Current: 0.0500 to 10
Thermal Overcurrent Circuit Breakers -- Type 1140-E
from E-T-A Circuit Breakers

Miniaturised single pole thermal circuit breaker with push-to-reset tease-free, trip-free, snap action mechanism (R-type TO CBE to EN 60934), integral type. For lower current ratings see types 104. Approved to CBE standard EN 60934 (IEC 60934). [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 50
  • Rated AC Voltage: 240
  • Rated Current: 3.5 to 16
Thermal Overcurrent Circuit Breaker -- 106
from E-T-A Circuit Breakers Ltd.

Miniaturised single pole thermal circuit breaker with push-to-reset tease free, trip-free, snap action mechanism (R-type TO CBE to EN 60934), threadneck mounting. [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 48
  • Rated AC Voltage: 240
  • Rated Current: 0.0500 to 10
Thermal Overcurrent Circuit Breakers -- Type 1140-F
from E-T-A Circuit Breakers

Miniaturised single pole thermal circuit breaker with push-to-reset tease-free, trip-free, snap action mechanism (R-type TO CBE to EN 60934), snap-in panel mounting. For lower current ratings see type 105. Approved to CBE standard EN 60934 (IEC 60934). [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 50
  • Rated AC Voltage: 240
  • Rated Current: 3.5 to 16
Thermal Overcurrent Circuit Breaker -- 1110
from E-T-A Circuit Breakers Ltd.

Single pole switch/thermal circuit breaker (S-type TO CBE to EN 60934) with tease-free, trip-free, snap action mechanism. Designed for snap-in panel mounting utilising round hole or industry standard fuse-holder cut-out dimensions. Featuring an ergonomically styled two colour actuator with indicator... [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 50
  • Rated AC Voltage: 250
  • Rated Current: 0.0500 to 16
Thermal Overcurrent Circuit Breakers -- Type 1140-G
from E-T-A Circuit Breakers

Miniaturised single pole thermal circuit breaker with push-to-reset tease-free, trip-free, snap action mechanism (R-type TO CBE to EN 60934), threadneck mounting. For lower current ratings see types 106. Approved to CBE standard EN 60934 (IEC 60934). Also available with XR38 PEM. [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 50
  • Rated AC Voltage: 240
  • Rated Current: 3.5 to 16
Thermal Overcurrent Circuit Breaker -- 1140-E
from E-T-A Circuit Breakers Ltd.

Miniaturised single pole thermal circuit breaker with push-to-reset tease-free, trip-free, snap action mechanism (R-type TO CBE to EN 60934), integral type [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 48
  • Rated AC Voltage: 240
  • Rated Current: 3.5 to 16
Thermal Overcurrent Circuit Breakers -- Type 1140-G15
from E-T-A Circuit Breakers

Miniaturised double pole thermal circuit breaker with push-to-reset tease-free, trip-free, snap action mechanism (R-type TO CBE to EN 60934). Threadneck panel mounting. Suitable for line and neutral switching - the thermal actuator operating on one pole simultaneously opens both poles under overload... [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 50
  • Rated AC Voltage: 240
  • Rated Current: 0.0500 to 16
Thermal Overcurrent Circuit Breaker -- 1140-F
from E-T-A Circuit Breakers Ltd.

Miniaturised single pole thermal circuit breaker with push-to-reset tease-free, trip-free, snap action mechanism (R-type TO CBE to EN 60934), snap-in panel mounting. [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 48
  • Rated AC Voltage: 240
  • Rated Current: 3.5 to 16
Thermal Overcurrent Circuit Breakers -- Type 1170
from E-T-A Circuit Breakers

Compact single pole thermal circuit breaker with push-to-reset, tease free, trip free, snap action mechanism and separate (colour coded) manual release. Combining full feature circuit breaker protection and convenience with low cost of ownership benefits. Fitted with blade terminals for plug-in... [See More]

  • Manual Actuator Type: Pushbutton
  • Rated Current: 3 to 25
  • Rated DC Voltage: 48
  • Trip System Type: Thermal
Thermal Overcurrent Circuit Breaker -- 1140-G
from E-T-A Circuit Breakers Ltd.

Miniaturised single pole thermal circuit breaker with push-to-reset tease-free, trip-free, snap action mechanism (R-type TO CBE to EN 60934), threadneck mounting [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 48
  • Rated AC Voltage: 240
  • Rated Current: 3.5 to 16
Thermal Overcurrent Circuit Breakers -- Type 1180
from E-T-A Circuit Breakers

Miniaturised single pole thermal circuit breaker with switching function optional (push-push actuation). Reliable snap-acting and trip-free mechanism. Approved to CBE standard EN/IEC 60934. S type, TO. Blade terminals fitting into sockets for rail mounting. [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 65
  • Rated AC Voltage: 250
  • Rated Current: 0.1000 to 10
Thermal Overcurrent Circuit Breaker -- 1140-G15
from E-T-A Circuit Breakers Ltd.

Miniaturised double pole thermal circuit breaker with push-to-reset tease-free, trip-free, snap action mechanism (R-type TO CBE to EN 60934). Threadneck panel mounting. Suitable for line and neutral switching - the thermal actuator operating on one pole simultaneously opens both poles under overload... [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 48
  • Rated AC Voltage: 240
  • Rated Current: 0.0500 to 16
Thermal Overcurrent Circuit Breakers -- Type 127
from E-T-A Circuit Breakers

Single pole thermal circuit breaker with push-to-reset, tease-free, trip-free, snap action mechanism (R-type TO CBE to EN 60934; M-type when fitted with optional manual release feature). Available in versions for plug-in or integral mounting, track mounting, or with a frame for snap-in panel... [See More]

  • Manual Actuator Type: Pushbutton
  • Rated DC Voltage: 50
  • Rated AC Voltage: 250
  • Rated Current: 0.0500 to 25
Thermal Overcurrent Circuit Breaker -- 1170
from E-T-A Circuit Breakers Ltd.

Compact single pole thermal circuit breaker with push-to-reset, tease free, trip free, snap action mechanism and separate (colour coded) manual release. Combining full feature circuit breaker protection and convenience with low cost of ownership benefits. Fitted with blade terminals for plug-in... [See More]

  • Manual Actuator Type: Pushbutton
  • Rated Current: 3 to 25
  • Rated DC Voltage: 28
  • Trip System Type: Thermal