Thermal Magnetic Circuit Breaker Circuit Breakers

188 Results
AC Double Pole C-Trip Miniature Molded Case Circuit Breakers -- 2C03DL
from Altech Corp.

Features: Available in AC and DC models. DIN Rail Mounted. 17.5mm width. Thermal Magnetic. Current Limiting. 10kA Short Circuit Interrupting Capacity [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 0.3000
  • Rated DC Voltage: 125 to 250
  • Number of Poles: 2
Circuit Breakers -- 0902302-ND [0902302 from PHOENIX CONTACT USA]
from DigiKey

Circuit Breaker Thermal Magnetic 63A 277V AC DC Lever DIN Rail [See More]

  • Trip System Type: Thermal Magnetic
  • Mounting Style: Din Rail Mounted
  • Rated Current: 63
  • Manual Actuator Type: Other (Lever)
MCBs -- 7319780 [4 062 58 from Legrand]
from RS Components, Ltd.

Legrand 4 062 58 [See More]

  • Trip System Type: Thermal Magnetic; Thermal Magnetic
  • Rated Breaking Capacity: 100000
Circuit Breakers - 4410.0065 -- 4410.0065 [4410.0065 from SCHURTER Inc]
from Win Source Electronics

Manufacturer: Schurter Inc. Win Source Part Number: 1027268-4410.0065. Current Rating: 6A. Voltage Rating - AC: 240V. Voltage Rating - DC: 28V. Mounting: Panel Mount. Actuator Type: Push-Push. Number of Poles: 1. Breaker Type: Thermal Magnetic. Categories: Circuit Protection. Status: Active. [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 28
  • Rated AC Voltage: 240
  • Number of Poles: 1
Circuit Breaker for Equipment thermal and thermal-magnetic, Rocker actuation, 1-/2-pole -- TA36 Rocker
from SCHURTER Inc

Description. Circuit breaker thermal and thermal-magnetic. 1-/2 pole. Snap-in version. Positively trip-free release. Method of operation acc. to IEC: S-type. Different rocker and flange colours. Wide current range. Unique Selling Proposition. Magnetic Release for short-circuit protection. Finely... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 32 to 60
  • Rated AC Voltage: 277
  • Rated Current: 0.0500 to 20
6752-100 Series Aircraft Circuit Breaker
from Sensata Technologies

Klixon ® 6752-100 series thermal –magnetic circuit breakers are designed and manufactured to meet stringent military standards with the reliability of the 6752 design. The 6752-100 is similar to the 6752-12 in size, and includes current ratings ranging from 50 to 100 amps. he higher... [See More]

  • Trip System Type: Thermal Magnetic
  • Manual Actuator Type: Pushbutton
  • Rated Current: 50 to 100
Double Pole B-Trip Manual Motor Controllers Circuit Breakers -- 2B1.6UM
from Altech Corp.

Features: DIN Rail Mounted. 17.5mm width. Thermal Magnetic. Current Limiting. 10kA Short Circuit Interrupting Capacity [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 24 to 42
  • Rated AC Voltage: 277 to 408
  • Rated Current: 1.6
Circuit Breakers -- 0914015-ND [0914015 from PHOENIX CONTACT USA]
from DigiKey

Circuit Breaker Thermal Magnetic 200mA 250V AC 65V DC Lever DIN Rail [See More]

  • Trip System Type: Thermal Magnetic
  • Mounting Style: Din Rail Mounted
  • Rated Current: 0.2000
  • Manual Actuator Type: Other (Lever)
MCBs -- 7319796 [4 062 82 from Legrand]
from RS Components, Ltd.

Legrand 4 062 82 [See More]

  • Trip System Type: Thermal Magnetic; Thermal Magnetic
  • Rated Breaking Capacity: 100000
Circuit Breakers - 4420.0155 -- 4420.0155 [4420.0155 from SCHURTER Inc]
from Win Source Electronics

Manufacturer: Schurter Inc. Win Source Part Number: 1064795-4420.0155. Current Rating: 1A. Voltage Rating - AC: 277V. Voltage Rating - DC: 65V. Mounting: DIN Rail. Actuator Type: Lever. Number of Poles: 2. Breaker Type: Thermal Magnetic. Categories: Circuit Protection. Status: Active. Popularity:... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 65
  • Rated AC Voltage: 277
  • Number of Poles: 2
Circuit Breaker for Equipment thermal and thermal-magnetic, Rocker actuation, 2 pole -- TA35 Rocker 2Pole
from SCHURTER Inc

Description. Circuit breaker thermal and thermal-magnetic. 2-pole. Snap-in version. Positively trip-free release. Method of operation acc. to IEC: S-type. Different rocker colours. Wide current range. Unique Selling Proposition. Magnetic Release for short-circuit protection. Finely graded rated... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 60
  • Rated AC Voltage: 277
  • Rated Current: 0.0500 to 20
6752-12 Aircraft Circuit Breaker
from Sensata Technologies

The Klixon ® 6752-12 series thermal –magnetic circuit breakers are designed and manufactured to meet the more stringent military standards of today ’s aircraft electrical systems. The interrupting capacity, vibration resistance and longer cycling life of the 6752-12 series exceed... [See More]

  • Trip System Type: Thermal Magnetic
  • Manual Actuator Type: Pushbutton
  • Rated Current: 2.5 to 65
Double Pole B-Trip Supplementary Circuit Breakers -- 2B05UR
from Altech Corp.

Features: DIN Rail Mounted. 17.5mm width. Thermal Magnetic. Current Limiting. 10kA Short Circuit Interrupting Capacity [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 0.5000
  • Rated AC Voltage: 277 to 480
  • Number of Poles: 2
Circuit Breakers -- 0914028-ND [0914028 from PHOENIX CONTACT USA]
from DigiKey

Circuit Breaker Thermal Magnetic 300mA 250V AC 65V DC Lever DIN Rail [See More]

  • Trip System Type: Thermal Magnetic
  • Mounting Style: Din Rail Mounted
  • Rated Current: 0.3000
  • Manual Actuator Type: Other (Lever)
Thermal Breakers -- 1229268
from RS Components, Ltd.

ETA 3400-P10-H-SI-0.5A [See More]

  • Trip System Type: Thermal Magnetic; Thermal Magnetic
  • Text for Mounting: Panel mount
  • Number of Poles: 1
  • Terminal Type: Screw
Circuit Breakers - 4420.0637 -- 4420.0637 [4420.0637 from SCHURTER Inc]
from Win Source Electronics

Manufacturer: Schurter Inc. Win Source Part Number: 772548-4420.0637. Series: AS168XDC1. Current Rating: 500mA. Voltage Rating - DC: 180V. Mounting: DIN Rail. Actuator Type: Lever. Number of Poles: 1. Breaker Type: Thermal Magnetic. Categories: Circuit Protection. Popularity: Medium. Fake Threat In... [See More]

  • Trip System Type: Thermal Magnetic
  • Number of Poles: 1
  • Rated DC Voltage: 180
Circuit Breaker for Equipment thermal-magnetic, Flange type, Manual ON/OFF, Quick connect terminals -- TM12-121
from SCHURTER Inc

Description. Flange type: TMF12-211 - Thermal-magnetic circuit breaker. 1 pole. Manual ON/OFF type. Insensitive to shock or vibration. Quick connect terminals 6.3 x 0.8 mm. Unique Selling Proposition. Tripping characteristic Fast or Slow. Positively trip-free release. Available with cover. Different... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 28
  • Rated AC Voltage: 240
  • Rated Current: 0.0500 to 15
6752-300 Aircraft Circuit Breaker
from Sensata Technologies

Klixon ® 6752-300 series thermal –magnetic circuit breakers are designed and manufactured to meet more stringent military standards of today ’s jet aircraft electrical systems. The higher interrupting capacity, vibration resistance and longer cycling life exceeds previous military... [See More]

  • Trip System Type: Thermal Magnetic
  • Manual Actuator Type: Pushbutton
  • Rated Current: 2.5 to 90
Double Pole E-Trip Manual Motor Controllers Circuit Breakers -- 2E125UM
from Altech Corp.

Features: DIN Rail Mounted. 17.5mm width per pole. Thermal Magnetic. Current Limiting. 0.3-60A / 480Y/277V AC, 50/60Hz. 10kA Short Circuit [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 80
  • Rated AC Voltage: 277
  • Rated Current: 12.5
Circuit Breakers -- 0914031-ND [0914031 from PHOENIX CONTACT USA]
from DigiKey

Circuit Breaker Thermal Magnetic 400mA 250V AC 65V DC Lever DIN Rail [See More]

  • Trip System Type: Thermal Magnetic
  • Mounting Style: Din Rail Mounted
  • Rated Current: 0.4000
  • Manual Actuator Type: Other (Lever)
Thermal Breakers -- 1229274
from RS Components, Ltd.

ETA 3400-P10-H-SI-1A [See More]

  • Trip System Type: Thermal Magnetic; Thermal Magnetic
  • Text for Mounting: Panel mount
  • Number of Poles: 1
  • Terminal Type: Screw
Circuit Breakers - 452-K14-LN2-418005-100A -- 452-K14-LN2-418005-100A [452-K14-LN2-418005-100A from E-T-A Circuit Breakers]
from Win Source Electronics

Manufacturer: E-T-A. Win Source Part Number: 759982-452-K14-LN2-418005-100A. Series: 452. Current Rating: 100A. Voltage Rating - DC: 28V. Mounting: Chassis Mount. Actuator Type: Push-Pull Plunger. Number of Poles: 1. Breaker Type: Thermal Magnetic. Categories: Circuit Protection. Popularity: Medium. [See More]

  • Trip System Type: Thermal Magnetic
  • Number of Poles: 1
  • Rated DC Voltage: 28
Circuit Breaker for Equipment thermal-magnetic, Threaded neck type, Manual ON/OFF, Quick connect terminals -- TM12-221
from SCHURTER Inc

Description. Threaded neck type: TMF12-211 - Thermal-magnetic circuit breaker. 1 pole. Manual ON/OFF type. Insensitive to shock or vibration. Quick connect terminals 6.3 x 0.8 mm. Unique Selling Proposition. Tripping characteristic Fast or Slow. Positively trip-free release. Protection cover for... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 28
  • Rated AC Voltage: 240
  • Rated Current: 0.0500 to 15
Double Pole Supplementary B-Trip Circuit Breakers -- 2BU05R
from Altech Corp.

Features: UL 1077 Approval. DIN Rail Mounted. 17.5mm width per pole. Thermal Magnetic. 480Y/277V AC, 50/60Hz. 10kA Short Circuit Withstand Capacity. Positive Trip indicator [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 0.5000
  • Rated AC Voltage: 277 to 480
  • Number of Poles: 2
Circuit Breakers -- 0914044-ND [0914044 from PHOENIX CONTACT USA]
from DigiKey

Circuit Breaker Thermal Magnetic 500mA 250V AC 65V DC Lever DIN Rail [See More]

  • Trip System Type: Thermal Magnetic
  • Mounting Style: Din Rail Mounted
  • Rated Current: 0.5000
  • Manual Actuator Type: Other (Lever)
Thermal Breakers -- 1229280
from RS Components, Ltd.

ETA 3400-P10-H-SI-2A [See More]

  • Trip System Type: Thermal Magnetic; Thermal Magnetic
  • Text for Mounting: Panel mount
  • Number of Poles: 1
  • Terminal Type: Screw
Circuit Protection - Circuit Breakers -- 2210-T220-K0F2-H231-8A [2210-T220-K0F2-H231-8A from E-T-A Circuit Breakers]
from Win Source Electronics

Win Source Part Number: 1180155-2210-T220-K0F2-H231-8A. Category: Circuit Protection >Circuit Breakers. Series: 2210-T2. Package: Bulk. Voltage Rating - AC: 250 V. Voltage Rating - DC: 65 V. Standard Package: 1. Actuator Type: Lever. Illumination: None. Number of Poles: 2. Breaker Type: Thermal... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 65
  • Rated AC Voltage: 250
  • Number of Poles: 2
Circuit Breaker for Equipment thermal-magnetic, Threaded neck type, Reset type, Quick connect terminals -- TM12-211
from SCHURTER Inc

Description. Threaded neck type: TMF12-211 - Thermal-magnetic circuit breaker. 1 pole. Reset type. Insensitive to shock or vibration. Quick connect terminals 6.3 x 0.8 mm. Unique Selling Proposition. Tripping characteristic Fast or Slow. Positively trip-free release. Protection cover for IP54... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 28
  • Rated AC Voltage: 240
  • Rated Current: 0.0500 to 15
Miniature Molded Double Pole AC Case Circuit Breakers -- 2DU02L
from Altech Corp.

Features: Available in AC and DC models. DIN Rail Mounted. 17.5mm width. Thermal Magnetic. 10kA Short Circuit Interrupting Capacity. Positive Trip Indicator [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 0.2000
  • Rated AC Voltage: 240 to 480
  • Number of Poles: 2
Circuit Breakers -- 0914170-ND [0914170 from PHOENIX CONTACT USA]
from DigiKey

Circuit Breaker Thermal Magnetic 12A 250V AC 65V DC Lever DIN Rail [See More]

  • Trip System Type: Thermal Magnetic
  • Mounting Style: Din Rail Mounted
  • Rated Current: 12
  • Manual Actuator Type: Other (Lever)
Thermal Breakers -- 1229296
from RS Components, Ltd.

ETA 3400-P10-H-SI-5A [See More]

  • Trip System Type: Thermal Magnetic; Thermal Magnetic
  • Text for Mounting: Panel mount
  • Number of Poles: 1
  • Terminal Type: Screw
Circuit Protection - Circuit Breakers -- 3RV24211CA10 [3RV24211CA10 from Siemens AG]
from Win Source Electronics

Win Source Part Number: 1350074-3RV24211CA10. Category: Circuit Protection - Circuit Breakers. Series: SIRIUS. Package: Box. Voltage Rating - AC: 690 V. Standard Package: 1. Actuator Type: Rotary. Illumination: None. Number of Poles: 3. Breaker Type: Thermal Magnetic. Mounting Type: DIN Rail. ECCN:... [See More]

  • Trip System Type: Thermal Magnetic
  • Number of Poles: 3
  • Rated AC Voltage: 690
Circuit Breaker for Equipment thermal-magnetically with Metal Actuator -- TM12-MSM
from SCHURTER Inc

Description. TMF12-211 - Thermal-magnetic circuit breaker,. Metal switch non-illuminated and illuminated. 1 pole. Quick connect terminals 6.3 x 0.8 mm / screw terminals. Applications. Power supplies. Uninterruptible power supply. Power tools. Household appliances [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 28
  • Rated AC Voltage: 240
  • Rated Current: 0.0500 to 15
Miniature Molded Double Pole DC Case Circuit Breakers -- DC2CU02L
from Altech Corp.

Features: Available in AC and DC models. DIN Rail Mounted. 17.5mm width. Thermal Magnetic. 10kA Short Circuit Interrupting Capacity. Positive Trip Indicator [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 0.2000
  • Rated DC Voltage: 125 to 250
  • Number of Poles: 2
Circuit Breakers -- 0914196-ND [0914196 from PHOENIX CONTACT USA]
from DigiKey

Circuit Breaker Thermal Magnetic 200mA AC DC Lever DIN Rail [See More]

  • Trip System Type: Thermal Magnetic
  • Mounting Style: Din Rail Mounted
  • Rated Current: 0.2000
  • Manual Actuator Type: Other (Lever)
Thermal Breakers -- 1229303
from RS Components, Ltd.

ETA 3400-P10-H-SI-10A [See More]

  • Trip System Type: Thermal Magnetic; Thermal Magnetic
  • Text for Mounting: Panel mount
  • Number of Poles: 1
  • Terminal Type: Screw
Circuit Protection - Circuit Breakers -- 3RV27111JD10 [3RV27111JD10 from Siemens AG]
from Win Source Electronics

Win Source Part Number: 1338282-3RV27111JD10. Category: Circuit Protection - Circuit Breakers. Series: SIRIUS. Package: Box. Voltage Rating - AC: 690 V. Standard Package: 1. Actuator Type: Rotary. Illumination: None. Number of Poles: 3. Breaker Type: Thermal Magnetic. Mounting Type: DIN Rail. ECCN:... [See More]

  • Trip System Type: Thermal Magnetic
  • Number of Poles: 3
  • Rated AC Voltage: 690
Miniature Molded One Pole AC Case Circuit Breakers -- 1DU02L
from Altech Corp.

Features: Available in AC and DC models. DIN Rail Mounted. 17.5mm width. Thermal Magnetic. 10kA Short Circuit Interrupting Capacity. Positive Trip Indicator [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 0.2000
  • Rated AC Voltage: 240 to 480
  • Number of Poles: 1
Circuit Breakers -- 0914222-ND [0914222 from PHOENIX CONTACT USA]
from DigiKey

Circuit Breaker Thermal Magnetic 500mA 250V AC 65V DC Lever DIN Rail [See More]

  • Trip System Type: Thermal Magnetic
  • Mounting Style: Din Rail Mounted
  • Rated Current: 0.5000
  • Manual Actuator Type: Other (Lever)
Thermal Breakers -- 1229319
from RS Components, Ltd.

ETA 3400-P10-H-SI-15A [See More]

  • Trip System Type: Thermal Magnetic; Thermal Magnetic
  • Text for Mounting: Panel mount
  • Number of Poles: 1
  • Terminal Type: Screw
Circuit Protection - Circuit Breakers -- 3RV27111KD10 [3RV27111KD10 from Siemens AG]
from Win Source Electronics

Win Source Part Number: 1340129-3RV27111KD10. Category: Circuit Protection - Circuit Breakers. Series: SIRIUS. Package: Box. Voltage Rating - AC: 690 V. Standard Package: 1. Actuator Type: Rotary. Illumination: None. Number of Poles: 3. Breaker Type: Thermal Magnetic. Mounting Type: DIN Rail. ECCN:... [See More]

  • Trip System Type: Thermal Magnetic
  • Number of Poles: 3
  • Rated AC Voltage: 690
Miniature Molded One Pole DC Case Circuit Breakers -- DC1CU02L
from Altech Corp.

Features: Available in AC and DC models. DIN Rail Mounted. 17.5mm width. Thermal Magnetic. 10kA Short Circuit Interrupting Capacity. Positive Trip Indicator [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 0.2000
  • Rated DC Voltage: 125 to 250
  • Number of Poles: 1
Circuit Breakers -- 0914251-ND [0914251 from PHOENIX CONTACT USA]
from DigiKey

Circuit Breaker Thermal Magnetic 1A 250V AC 65V DC Lever DIN Rail [See More]

  • Trip System Type: Thermal Magnetic
  • Mounting Style: Din Rail Mounted
  • Rated Current: 1
  • Manual Actuator Type: Other (Lever)
Thermal Breakers -- 150085
from RS Components, Ltd.

ETA 1610-21-30A Thermal Circuit Breaker [See More]

  • Trip System Type: Thermal Magnetic; Thermal Magnetic
  • Terminal Type: Blade Terminal
  • Number of Poles: 1
Miniature Molded Single Pole AC Case Circuit Breakers -- 1CU02L
from Altech Corp.

Features: Available in AC and DC models. DIN Rail Mounted. 17.5mm width. Thermal Magnetic. 10kA Short Circuit Interrupting Capacity. Positive Trip Indicator [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 0.2000
  • Rated AC Voltage: 240 to 480
  • Number of Poles: 1
Circuit Breakers -- 0914293-ND [0914293 from PHOENIX CONTACT USA]
from DigiKey

Circuit Breaker Thermal Magnetic 3A 250V AC 65V DC Lever DIN Rail [See More]

  • Trip System Type: Thermal Magnetic
  • Mounting Style: Din Rail Mounted
  • Rated Current: 3
  • Manual Actuator Type: Other (Lever)
Thermal Breakers -- 1617244 [0712233 from Phoenix Contact GmbH & Co. KG]
from RS Components, Ltd.

Phoenix Contact 0712233 [See More]

  • Trip System Type: Thermal Magnetic; Thermal Magnetic
  • Number of Poles: 2
  • Rated Current: 3
  • Terminal Type: Screw
Miniature Molded Three Pole AC Case Circuit Breakers -- 3CU02L
from Altech Corp.

Features: Available in AC and DC models. DIN Rail Mounted. 17.5mm width. Thermal Magnetic. 10kA Short Circuit Interrupting Capacity. Positive Trip Indicator [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 0.2000
  • Rated AC Voltage: 240 to 480
  • Number of Poles: 3
Circuit Breakers -- 0914303-ND [0914303 from PHOENIX CONTACT USA]
from DigiKey

Circuit Breaker Thermal Magnetic 4A AC DC Lever DIN Rail [See More]

  • Trip System Type: Thermal Magnetic
  • Mounting Style: Din Rail Mounted
  • Rated Current: 4
  • Manual Actuator Type: Other (Lever)
Thermal Breakers -- 1703784 [0712123 from Phoenix Contact GmbH & Co. KG]
from RS Components, Ltd.

Phoenix Contact 0712123 [See More]

  • Trip System Type: Thermal Magnetic; Thermal Magnetic
  • Terminal Type: Screw
  • Number of Poles: 1
Molded Case Circuit Breakers -- S-TD125HU-FMU-LL-100
from Altech Corp.

Features: 4 Frame Sizes. Compact Design. Thermal Magnetic. Up to 100kA Short Circuit Interrupting Capacity. Circuit Breakers are supplied with line and load terminals. CE version [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 100
  • Rated AC Voltage: 600
  • Number of Poles: 3
Circuit Breakers -- 0914316-ND [0914316 from PHOENIX CONTACT USA]
from DigiKey

Circuit Breaker Thermal Magnetic 5A 250V AC 65V DC Lever DIN Rail [See More]

  • Trip System Type: Thermal Magnetic
  • Mounting Style: Din Rail Mounted
  • Rated Current: 5
  • Manual Actuator Type: Other (Lever)
Thermal Breakers -- 1703785 [0712152 from Phoenix Contact GmbH & Co. KG]
from RS Components, Ltd.

Phoenix Contact 0712152 [See More]

  • Trip System Type: Thermal Magnetic; Thermal Magnetic
  • Terminal Type: Screw
  • Number of Poles: 1
RCCB Earth Leakage Circuit Breakers -- RP2101
from Altech Corp.

RCCb Series compact Earth Leakage Circuit Breakers detect and interrupt earth (ground) faults. They are VDE approved for the European system of protecting people, animals, equipment and property from dangerous line-to-ground and shock hazard cur rents. US applications include ground fault protection... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 16
  • Rated AC Voltage: 230
  • Number of Poles: 2
Circuit Breakers -- 0914329-ND [0914329 from PHOENIX CONTACT USA]
from DigiKey

Circuit Breaker Thermal Magnetic 6A 250V AC 65V DC Lever DIN Rail [See More]

  • Trip System Type: Thermal Magnetic
  • Mounting Style: Din Rail Mounted
  • Rated Current: 6
  • Manual Actuator Type: Other (Lever)
Thermal Breakers -- 1703786 [0712217 from Phoenix Contact GmbH & Co. KG]
from RS Components, Ltd.

Phoenix Contact 0712217 [See More]

  • Trip System Type: Thermal Magnetic; Thermal Magnetic
  • Terminal Type: Screw
  • Number of Poles: 1
Single Pole B-Trip Manual Motor Controllers Circuit Breakers -- 1B25UM
from Altech Corp.

Features: DIN Rail Mounted. 17.5mm width per pole. Thermal Magnetic. Current Limiting. 0.3-60A / 480Y/277V AC, 50/60Hz. 10kA Short Circuit [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 80
  • Rated AC Voltage: 277
  • Rated Current: 25
Circuit Breakers -- 0914345-ND [0914345 from PHOENIX CONTACT USA]
from DigiKey

Circuit Breaker Thermal Magnetic 10A 250V AC 65V DC Lever DIN Rail [See More]

  • Trip System Type: Thermal Magnetic
  • Mounting Style: Din Rail Mounted
  • Rated Current: 10
  • Manual Actuator Type: Other (Lever)
Thermal Breakers -- 1703789 [0712291 from Phoenix Contact GmbH & Co. KG]
from RS Components, Ltd.

Phoenix Contact 0712291 [See More]

  • Trip System Type: Thermal Magnetic; Thermal Magnetic
  • Terminal Type: Screw
  • Number of Poles: 1
Single Pole E-Trip Manual Motor Controllers Circuit Breakers -- 1E125UM
from Altech Corp.

Features: DIN Rail Mounted. 17.5mm width per pole. Thermal Magnetic. Current Limiting. 0.3-60A / 480Y/277V AC, 50/60Hz. 10kA Short Circuit [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 80
  • Rated AC Voltage: 277
  • Rated Current: 12.5
Circuit Breakers -- 0914374-ND [0914374 from PHOENIX CONTACT USA]
from DigiKey

Circuit Breaker Thermal Magnetic 200mA 250V AC 65V DC Lever DIN Rail [See More]

  • Trip System Type: Thermal Magnetic
  • Mounting Style: Din Rail Mounted
  • Rated Current: 0.2000
  • Manual Actuator Type: Other (Lever)
Thermal Breakers -- 1703790 [0712314 from Phoenix Contact GmbH & Co. KG]
from RS Components, Ltd.

Phoenix Contact 0712314 [See More]

  • Trip System Type: Thermal Magnetic; Thermal Magnetic
  • Terminal Type: Screw
  • Number of Poles: 1
Single Pole Supplementary B-Trip Circuit Breakers -- 1BU05R
from Altech Corp.

Features: UL 1077 Approval. DIN Rail Mounted. 17.5mm width per pole. Thermal Magnetic. 480Y/277V AC, 50/60Hz. 10kA Short Circuit Withstand Capacity. Positive Trip indicator [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 0.5000
  • Rated AC Voltage: 277 to 480
  • Number of Poles: 1
Circuit Breakers -- 0914387-ND [0914387 from PHOENIX CONTACT USA]
from DigiKey

Circuit Breaker Thermal Magnetic 300mA 250V AC 65V DC Lever DIN Rail [See More]

  • Trip System Type: Thermal Magnetic
  • Mounting Style: Din Rail Mounted
  • Rated Current: 0.3000
  • Manual Actuator Type: Other (Lever)
Thermal Breakers -- 1750362
from RS Components, Ltd.

ETA EM12-T01-001-DC24V-40A [See More]

  • Trip System Type: Thermal Magnetic; Thermal Magnetic
  • Text for Mounting: Din rail mount
  • Mounting Style: Din Rail Mounted
  • Terminal Type: Screw
Triple Pole B-Trip Manual Motor Controllers Circuit Breakers -- 3B8UM
from Altech Corp.

Features: DIN Rail Mounted. 17.5mm width per pole. Thermal Magnetic. Current Limiting. 0.3-60A / 480Y/277V AC, 50/60Hz. 10kA Short Circuit [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 80
  • Rated AC Voltage: 277
  • Rated Current: 8
Circuit Breakers -- 0914413-ND [0914413 from PHOENIX CONTACT USA]
from DigiKey

Circuit Breaker Thermal Magnetic 600mA 250V AC 65V DC Lever DIN Rail [See More]

  • Trip System Type: Thermal Magnetic
  • Mounting Style: Din Rail Mounted
  • Rated Current: 0.6000
  • Manual Actuator Type: Other (Lever)
Thermal Breakers -- 2122130
from RS Components, Ltd.

ETA 3130-F110-P7T1-W14QR7-5A [See More]

  • Trip System Type: Thermal Magnetic; Thermal Magnetic
  • Text for Mounting: Snap in
  • Number of Poles: 1
  • Terminal Type: Screw
Triple Pole Supplementary B-Trip Circuit Breakers -- 3BU05R
from Altech Corp.

Features: UL 1077 Approval. DIN Rail Mounted. 17.5mm width per pole. Thermal Magnetic. 480Y/277V AC, 50/60Hz. 10kA Short Circuit Withstand Capacity. Positive Trip indicator [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 0.5000
  • Rated AC Voltage: 277 to 480
  • Number of Poles: 3
Circuit Breakers -- 0914468-ND [0914468 from PHOENIX CONTACT USA]
from DigiKey

Circuit Breaker Thermal Magnetic 2.5A 250V AC 65V DC Lever DIN Rail [See More]

  • Trip System Type: Thermal Magnetic
  • Mounting Style: Din Rail Mounted
  • Rated Current: 2.5
  • Manual Actuator Type: Other (Lever)
Thermal Breakers -- 2199316 [GB2CD21 from Schneider Electric]
from RS Components, Ltd.

Schneider Electric GB2CD21 [See More]

  • Trip System Type: Thermal Magnetic; Thermal Magnetic
  • Number of Poles: 2
  • Rated Current: 16
  • Terminal Type: Connector
UL1077 Supplementary D-Trip Circuit Breakers -- 2DU02R
from Altech Corp.

Features: DIN Rail Mounted. 17.5mm Width Per Pole. Thermal Magnetic. Current Limiting. Positive Trip Indicator. 0.3-60A / 480Y/277V AC, 50/60Hz. 10kA Short Circuit [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 0.2000
  • Rated AC Voltage: 277 to 480
  • Number of Poles: 2
Circuit Breakers -- 0914565-ND [0914565 from PHOENIX CONTACT USA]
from DigiKey

Circuit Breaker Thermal Magnetic 300mA 250V AC 65V DC Lever DIN Rail [See More]

  • Trip System Type: Thermal Magnetic
  • Mounting Style: Din Rail Mounted
  • Rated Current: 0.3000
  • Manual Actuator Type: Other (Lever)
Thermal Breakers -- 272820 [GV3L32 from Schneider Electric]
from RS Components, Ltd.

MAGNETIC BREAKER 32A [See More]

  • Trip System Type: Thermal Magnetic; Thermal-Magnetic
  • Number of Poles: 3
  • Rated Current: 32
  • Features: Motor Circuit Protection
Circuit Breakers -- 0914581-ND [0914581 from PHOENIX CONTACT USA]
from DigiKey

Circuit Breaker Thermal Magnetic 500mA 250V AC 65V DC Lever DIN Rail [See More]

  • Trip System Type: Thermal Magnetic
  • Mounting Style: Din Rail Mounted
  • Rated Current: 0.5000
  • Manual Actuator Type: Other (Lever)
Thermal Breakers -- 2730854
from RS Components, Ltd.

ETA 1658-G21-02-P10-5A [See More]

  • Trip System Type: Thermal Magnetic; Thermal Magnetic
  • Text for Mounting: Panel mount
  • Number of Poles: 1
  • Terminal Type: Screw
Circuit Breakers -- 0914604-ND [0914604 from PHOENIX CONTACT USA]
from DigiKey

Circuit Breaker Thermal Magnetic 800mA 250V AC 65V DC Toggle DIN Rail [See More]

  • Trip System Type: Thermal Magnetic
  • Features: Trip Indicator
  • Rated Current: 0.8000
  • Mounting Style: Din Rail Mounted
Thermal Breakers -- 2730860
from RS Components, Ltd.

ETA 1658-G21-02-P10-10A [See More]

  • Trip System Type: Thermal Magnetic; Thermal Magnetic
  • Text for Mounting: Panel mount
  • Number of Poles: 1
  • Terminal Type: Screw
Circuit Breakers -- 0914646-ND [0914646 from PHOENIX CONTACT USA]
from DigiKey

Circuit Breaker Thermal Magnetic 2.5A 250V AC 65V DC Lever DIN Rail [See More]

  • Trip System Type: Thermal Magnetic
  • Mounting Style: Din Rail Mounted
  • Rated Current: 2.5
  • Manual Actuator Type: Other (Lever)
Thermal Breakers -- 2730882
from RS Components, Ltd.

ETA 1658-G21-02-P10-15A [See More]

  • Trip System Type: Thermal Magnetic; Thermal Magnetic
  • Text for Mounting: Panel mount
  • Number of Poles: 1
  • Terminal Type: Screw
Circuit Breakers -- 0914662-ND [0914662 from PHOENIX CONTACT USA]
from DigiKey

Circuit Breaker Thermal Magnetic 4A AC DC Lever DIN Rail [See More]

  • Trip System Type: Thermal Magnetic
  • Mounting Style: Din Rail Mounted
  • Rated Current: 4
  • Manual Actuator Type: Other (Lever)
Thermal Breakers -- 2734610
from RS Components, Ltd.

ETA 8340-F410-P1M1-A3H0-5A [See More]

  • Trip System Type: Thermal Magnetic; Thermal Magnetic
  • Text for Mounting: Flange mount
  • Number of Poles: 1
  • Terminal Type: Screw
Circuit Breakers (Manual Motor Starter) -- CTI 15
from Danfoss A/S

Circuit breakers / manual motor starters range is modular, flexible and offers a large selection of clip-on auxiliary functions and accessories: auxiliary contact blocks, shunt releases, connection terminal, bus bars and enclosures. Power ranges 0.09 – 7.5 Kw / 0.09 – 12.5 kW... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Breaking Capacity: 6000 to 50000
  • Rated Current: 0.2500 to 16
  • Mounting Style: Din Rail Mounted
DC Rated Circuit Breakers
from Schneider Electric

DC Rated Circuit Breakers. A flexible, high-performance offer for DC circuits from 30 to 1200 A. For use on ungrounded systems rated 500 Vdc. Dual Rated AC/DC Circuit Breakers [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 30 to 1200
  • Rated DC Voltage: 500
  • Mounting Style: Drawout Mount; Din Rail Mounted
High Performance Circuit Breakers -- Type 410
from E-T-A Circuit Breakers

Single (type 410), double (type 520) and three pole (type 530) high performance thermal-magnetic circuit breakers with tease-free, trip-free, snap action mechanism and toggle actuation (S-type TM CBE to EN 60 934; also to EN 60 947). Designed for rail, panel or surface mounting. Available with a... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 110
  • Rated AC Voltage: 240
  • Rated Current: 7 to 125
Magnetic and Thermal Magnetic Motor Circuit Breakers -- TeSys GV2
from Schneider Electric, Automation & Control

TeSys GV2 - Magnetic and thermal magnetic motor circuit breakers up to 15 kW. Manual and local control, when the motor circuit-breaker is used on its own, and automatic and remote control when combined with a contactor. Motor protection provided by thermal-magnetic devices built into the... [See More]

  • Trip System Type: Magnetic; Thermal Magnetic
  • Number of Poles: 3
  • Rated Breaking Capacity: 3000 to 100000
  • Features: Motor Circuit Protection; Lock or Interlock; Under voltage Release
Thermomagnetic device circuit breaker - CB TM1 0.5A F1 P - 2800857
from PHOENIX CONTACT USA

Thermomagnetic device circuit breaker, 1-pos., tripping characteristic F1 (fast-blow), 1 PDT contact, plug for base element. [See More]

  • Trip System Type: Electronic; Thermal; Thermal Magnetic
  • Rated Current: 0.5000
  • Rated DC Voltage: 50
  • Operating Temperature: 86 to 140
Explosionproof Enclosed Circuit Breaker -- EB2EH2W100
from Appleton Electric

BOLTED ENCLOSURE TYPE. COPPER FREE ALUMINUM ENCLOSURE MATERIAL. 480 VAC AT 60 HZ/250 VDC VOLTAGE RATING. NEMA 3R/7B/7C/7D/9E/9F/9G, CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE. 100 AMPERE CURRENT RATING. 2 POLE(S). DUST IGNITION PROOF, EXPLOSION PROOF. 2... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 250
  • Rated AC Voltage: 480
  • Rated Current: 100
App/Comm Circuit Breaker -- 51282631 [TMC 2 M1 120 20 0A from Phoenix Contact GmbH & Co. KG]
from Radwell International

(0915033) THERMOMAGNETIC CIRCUIT BREAKER. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Trip System Type: Thermal Magnetic
Miniature Circuit Breakers -- Type GMB63
from CARLO GAVAZZI Automation Components

Competitive line of UL 489 miniature circuit breakers for 240VAC and 480Y/277VAC application where supplementary or branch circuit protection is required. GMB circuit breakers are available in 1, 2 and 3 pole configurations, with amperage rating up to 63A. Line of UL489 Miniature Circuit Protectors... [See More]

  • Trip System Type: Magnetic; Thermal Magnetic
  • Rated Current: 0.5000 to 63
  • Rated AC Voltage: 240 to 480
  • Rated Breaking Capacity: 10000
Thermal Circuit Breaker -- 583
from E-T-A Circuit Breakers Ltd.

Three pole, miniaturised, aircraft style thermal circuit breaker with tease-free, trip-free, snap action mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted, available in... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 28
  • Rated AC Voltage: 200
  • Rated Current: 1 to 30
CIR BRKR THRMMAG 6A 240VAC 28VDC -- 685-4410.0065 [4410.0065 from SCHURTER Inc]
from Utmel Electronic Limited

CIR BRKR THRMMAG 6A 240VAC 28VDC [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 28
  • Rated AC Voltage: 240
  • Rated Current: 6
Miniature circuit breaker LS ELECTRIC BK63H 1P B10A 6kA 277VAC UL1077 - 0626034863 [626034863 from LS ELECTRIC America Inc.]
from Automation24, Inc.

UL1077 miniature circuit breaker BK63H 1P B10A 6kA 277VAC UL1077 - 0626034863 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 1 pole, B trip curve, and operates with 277 V AC operating voltages with a 10 A current rating. The BK63H 1P B10A... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 10
  • Rated AC Voltage: 277
  • Number of Poles: 1
Breaker Trip Unit -- JT4070FA
from Eaton Corporation

THERMAL MAGNETIC TYPE. 70 AMPERE CURRENT RATING. 4 POLE(S). J250 FRAME TYPE. MAGNETIC TRIP ADJUSTMENT. 0 PERCENT NEUTRAL PROTECTION. JT MODEL [See More]

  • Trip System Type: Magnetic; Thermal Magnetic
  • Rated Current: 70
Circuit Breakers -- EGB3000
from OMEGA Engineering, Inc.

Series G molded case circuit breakers provide increased performance in considerably less space than standard circuit breakers or comparable fusible devices. The "G" signifies global applications: Series G circuit breakers are marked with UL, CSA, CE, IEC and KEMA, KEUR listings. The EG frames are... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 15 to 100
  • Rated AC Voltage: 220 to 690
  • Number of Poles: 1
Circuit Breakers (Manual Motor Starter) -- CTI M
from Danfoss A/S

The CTI product range is modular, flexible and offers a large selection of clip-on auxiliary functions and accessories: Aux. contacts, alarm contacts, voltage- and undervoltage trips. Compact design Screw or DIN rail mounting Motor application Overload protection of motors (0.02-11 kW) Short-circuit... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Breaking Capacity: 15000 to 100000
  • Rated Current: 0.1000 to 32
  • Mounting Style: Din Rail Mounted
Miniature Circuit Breakers
from Schneider Electric

Miniature Circuit Breakers. Arc-fault circuit interrupters digital technology to provide unequaled protection. Homeline Combination Arc Fault Circuit Interrupters (HOM-CAFI) provide enhanced protection against home electrical fires. Homeline miniature circuit breakers for Homeline load centers. [See More]

  • Trip System Type: Electronic; Thermal Magnetic
  • Rated Breaking Capacity: 5000 to 65000
  • Rated Current: 6 to 225
  • Number of Poles: 1 to 3
High Performance Circuit Breakers -- Type 437
from E-T-A Circuit Breakers

Single pole high performance thermal-magnetic circuit breaker with tease-free, trip-free, snap action mechanism and toggle actuation (S-type TM CBE to EN 60934). Options include auxiliary contacts, a moulded flame retardant enclosure for added environmental protection, and remote operation -... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 40 to 240
  • Rated DC Voltage: 144
  • Number of Poles: 1 to 2
Molded Case Circuit Breakers -- Compact NS80H MA
from Schneider Electric, Automation & Control

Compact NS80H MA - Molded case circuit breakers for motor protection up to 37 kW. Thanks to its high breaking capacity and its small size, Compact NS80H MA is specially designed for the protection of motors rated up to 37kW thus guaranteeing absolute peace of mind. Dedicated protection. Service... [See More]

  • Trip System Type: Magnetic; Thermal Magnetic
  • Rated Current: 80
  • Rated DC Voltage: 690
  • Rated Breaking Capacity: 10000 to 100000
Explosionproof Enclosed Circuit Breaker -- EB3JB2W125
from Appleton Electric

BOLTED ENCLOSURE TYPE. COPPER FREE ALUMINUM ENCLOSURE MATERIAL. 600 VAC AT 60 HZ/250 VDC VOLTAGE RATING. NEMA 3R/7B/7C/7D/9E/9F/9G, CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE. 125 AMPERE CURRENT RATING. 2 POLE(S). DUST IGNITION PROOF, EXPLOSION PROOF. 2... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 250
  • Rated AC Voltage: 600
  • Rated Current: 125
App/Comm Circuit Breaker -- 56394668 [TMC 63C 10A from Phoenix Contact GmbH & Co. KG]
from Radwell International

(0902373) THERMOMAGNETIC CIRCUIT BREAKER. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Trip System Type: Thermal Magnetic
Supplementary Circuit Protectors -- Type GSB63
from CARLO GAVAZZI Automation Components

Competitive line of supple, or not required. GSB pro-mentary circuit protectors are available in 1, intended for over current 2, 3 and 4 pole configura-protection in applications tions, with amperage rating where branch circuit protection up to 63A and voltage up to 480Y/277VAC is already provided . [See More]

  • Trip System Type: Magnetic; Thermal Magnetic
  • Rated Current: 1 to 63
  • Rated AC Voltage: 277 to 480
  • Rated Breaking Capacity: 5000 to 50000
Thermal Magnetic Overcurrent Circuit Breaker -- 201
from E-T-A Circuit Breakers Ltd.

Single pole thermal-magnetic circuit breaker with tease-free, trip-free, snap action mechanism and two button operation (M-type TM CBE to EN 60934). Featuring a narrow profile housing, recessed terminals, standard EN rail mounting, and precision CBE performance. [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 65
  • Rated AC Voltage: 240
  • Rated Current: 0.0500 to 16
Circuit Breakers 3A D Characteristic UL 508 1 POLE -- 35-1D3UM [1D3UM from Altech Corp.]
from Utmel Electronic Limited

Circuit Breakers 3A D Characteristic UL 508 1 POLE [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 42
  • Rated AC Voltage: 277
  • Rated Current: 3
Miniature circuit breaker LS ELECTRIC BK63H 2P B10A 6kA 480Y-277VAC UL1077 - 0627041063 [627041063 from LS ELECTRIC America Inc.]
from Automation24, Inc.

UL1077 miniature circuit breaker BK63H 2P B10A 6kA 480Y/277VAC UL1077 - 0627041063 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 2 poles, B trip curve, and operates with 480Y/277 V AC operating voltages with a 10 A current rating. The... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 10
  • Rated AC Voltage: 277 to 480
  • Number of Poles: 2
Breaker Trip Unit -- KT3400TJ01
from Eaton Corporation

THERMAL MAGNETIC TYPE. 400 AMPERE AT 40 DEG C CURRENT RATING. 3 POLE(S). INTERRUPTING RATING 35 KILOAMPERE. VOLTAGE RATING 600 VDC. FUNGUS TREATED [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 400
UL 489 Listed Molded Case Circuit Breakers -- TDTS Series
from OMEGA Engineering, Inc.

The TD/TS Series MCCB –molded case circuit breakers –main function are to protect electrical applications form short circuit or earth leakage, overload current and under-voltage conditions. These devices are used to isolate the power, or to trip the power, at the time of fault in line... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 15 to 800
  • Rated AC Voltage: 240 to 600
  • Rated Breaking Capacity: 10 to 100
Circuit Breakers with built-in current limiter -- CTI 100
from Danfoss A/S

The CTI product range is modular, flexible and offers a large selection of clip-on auxiliary functions and accessories: Aux. contacts, alarm contacts, voltage- and undervoltage trips. Compact design DIN rail mounting Motor application Short-circuit protection Overload protection of motors (31.5 - 45... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Breaking Capacity: 25000 to 50000
  • Rated Current: 40 to 90
  • Mounting Style: Din Rail Mounted
UL 1077 Supplementary Protectors
from Schneider Electric

Features. 10 A to 30 A, 1-pole, 5000 AIR 277Vac. Single handle with internal common trip. UL Listed 48 Vdc (5000 AIR). Benefits. Supplementary protectors offer a cost effective alternative to Miniature Circuit Breakers when branch protection according to Ul489 is not required. The QYU trip... [See More]

  • Trip System Type: Thermal Magnetic
  • Number of Poles: 1
  • Rated Current: 10 to 30
  • Features: Miniature Circuit Breaker
High Performance Circuit Breakers -- Type 446/447/449
from E-T-A Circuit Breakers

Single pole thermal-magnetic circuit breakers with tease-free, trip-free, press-to-reset snap action mechanism and special dual button manual release which avoids the danger of unintended disconnection (M-type TM CBE to EN 60934). Surface mounted, compact design available with fast acting, standard... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 30 to 500
  • Rated DC Voltage: 28
  • Number of Poles: 1
Thermal Magnetic Motor Circuit Breakers -- TeSys GV7
from Schneider Electric, Automation & Control

TeSys GV7 - Thermal magnetic motor circuit breakers up to 110 kW. Rocker lever control. Models: GV7-RE, GV7-RS. 8 ratings. Optional door-mounted control. Short-circuit trip threshold: average 13 In. Rated current with 415 V: 12 …220 A. Breaking capacity with 415 V (Icu) in accordance with IEC... [See More]

  • Trip System Type: Magnetic; Thermal Magnetic
  • Rated Current: 220
  • Rated DC Voltage: 415
  • Features: Motor Circuit Protection
App/Comm Circuit Breaker -- 89701080 [TMC 2 M1 120 10,0A from Phoenix Contact GmbH & Co. KG]
from Radwell International

THERMOMAGNETIC CIRCUIT BREAKER, 10.0A, DC65V. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Trip System Type: Thermal Magnetic
Thermal Magnetic Overcurrent Circuit Breaker -- 2210-S2
from E-T-A Circuit Breakers Ltd.

One, two and three pole thermal-magnetic circuit breakers with trip-free mechanism and toggle actuation (S-type TM CBE to EN 60934/IEC 934). Designed for panel or plug-in mounting. Available with auxiliary contacts (1 x N/O, 1 x N/C) for status signalling. Two and three pole models are internally... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 250
  • Rated AC Voltage: 433
  • Rated Current: 0.1000 to 25
Miniature circuit breaker LS ELECTRIC BK63H 3P B10A 6kA 480Y-277VAC UL1077 - 0628031163 [628031163 from LS ELECTRIC America Inc.]
from Automation24, Inc.

UL1077 miniature circuit breaker BK63H 3P B10A 6kA 480Y/277VAC UL1077 - 0628031163 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 3 poles, B trip curve, and operates with 480Y/277 V AC operating voltages with a 10 A current rating. The... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 10
  • Rated AC Voltage: 277 to 480
  • Number of Poles: 3
Breaker Trip Unit -- LT3600TJ01
from Eaton Corporation

THERMAL MAGNETIC TYPE. 600 AMPERE CURRENT RATING. 3 POLE(S). L FRAME TYPE. MAGNETIC TRIP ADJUSTMENT. FUNGUS TREATED. LT MODEL [See More]

  • Trip System Type: Magnetic; Thermal Magnetic
  • Rated Current: 600
Circuit Breakers with built-in current limiter -- CTI MB
from Danfoss A/S

The CTI product range is modular, flexible and offers a large selection of clip-on auxiliary functions and accessories: Aux. contacts, alarm contacts, voltage- and undervoltage trips. Compact design Screw or DIN rail mounting Motor application Overload protection of motors (4-22 kW) Short-circuit... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Breaking Capacity: 50000
  • Rated Current: 10 to 45
  • Mounting Style: Din Rail Mounted
High Performance Circuit Breakers -- Type 452
from E-T-A Circuit Breakers

Single pole high performance thermal-magnetic circuit breaker, with tease-free, trip-free, snap action mechanism and push/pull on/off actuation (M-type TM CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted in tracked vehicle and... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 50 to 100
  • Rated DC Voltage: 28
  • Number of Poles: 1
Thermal-Magnetic Circuit Breakers -- Tesys GB2
from Schneider Electric, Automation & Control

Tesys GB2 - Breakers for control circuits. Thermal-magnetic circuit breakers from 0.5 to 20 A for the protection of industrial equipment control circuits. 12 ratings are available, from 0.5 to 20 A, in single- pole (GB2 CB), single-pole + neutral (GB2 CD) and 2-pole (GB2 DB) versions. They have a... [See More]

  • Trip System Type: Magnetic; Thermal Magnetic
  • Number of Poles: 1
  • Rated Breaking Capacity: 1000 to 50000
  • Mounting Style: Din Rail Mounted (optional feature)
Circuit Breaker Trip -- 133876809 [PM-0712-200-0 from BLOCK Transformatoren-Elektronik GmbH]
from Radwell International

ELECTRONIC CIRCUIT BREAKER, WITH THERMOMAGNETIC CHARACTERISTICS, ECONOMY SMART, INPUT/OUTPUT RATED VOLTAGE - 12 V DC, INPUT CURRENT - 20 AMP, OUTPUT CURRENT - 2 X 2-10 AMP. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 10 to 20
Thermal Magnetic Overcurrent Circuit Breaker -- 2210-T2
from E-T-A Circuit Breakers Ltd.

One, two and three pole thermal-magnetic circuit breakers with trip-free mechanism and toggle actuation (S-type TM CBE to EN 60934/IEC 934). Featuring a combi-foot design for both symmetric and asymmetric rail mounting. Available with auxiliary contact (1 x N/O or 1 x N/C) for status signalling. Two... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 65
  • Rated AC Voltage: 250 to 433
  • Rated Current: 0.1000 to 32
Miniature circuit breaker LS ELECTRIC BK63HU 1P B10A 10kA 277VAC UL489 - 0626042663 [626042663 from LS ELECTRIC America Inc.]
from Automation24, Inc.

UL489 miniature circuit breaker BK63HU 1P B10A 10kA 277VAC UL489 - 0626042663 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 1 pole, B trip curve, and operates with 277 V AC operating voltages with a 10 A current rating. The BK63HU 1P... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 10
  • Rated AC Voltage: 277
  • Number of Poles: 1
Breaker Trip Unit -- MT2600TV
from Eaton Corporation

THERMAL MAGNETIC TYPE. 600 AMPERE CURRENT RATING. 2 POLE(S). M FRAME TYPE. MAGNETIC TRIP ADJUSTMENT. CALIBRATED AT 50 DEG C [See More]

  • Trip System Type: Magnetic; Thermal Magnetic
  • Number of Poles: 2
  • Rated Current: 600
High Performance Circuit Breakers -- Type 520/530
from E-T-A Circuit Breakers

Single (type 410), double (type 520) and three pole (type 530) high performance thermal-magnetic circuit breakers with tease-free, trip-free, snap action mechanism and toggle actuation (S-type TM CBE to EN 60 934; also to EN 60 947). Designed for rail, panel or surface mounting. Available with a... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 220
  • Rated AC Voltage: 660
  • Rated Current: 7 to 125
Circuit Breaker Trip -- 133876820 [PM-0724-120-0 from BLOCK Transformatoren-Elektronik GmbH]
from Radwell International

ELECTRONIC CIRCUIT BREAKER, WITH THERMOMAGNETIC CHARACTERISTICS, ECONOMY SMART, INPUT/OUTPUT RATED VOLTAGE - 24 V DC, INPUT CURRENT - 12 AMP, OUTPUT CURRENT - 2 X 1-6 AMP. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 6 to 12
Thermal Magnetic Overcurrent Circuit Breaker -- 2215-G
from E-T-A Circuit Breakers Ltd.

Miniaturised single pole thermal-magnetic circuit breakers with trip-free mechanism and toggle actuation (S-type TM CBE to EN 60934). Two designs provide the option of either printed circuit board or threadneck panel mounting. A separate shunt tap terminal and auxiliary contacts are available. Fast... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 50
  • Rated AC Voltage: 250
  • Rated Current: 0.0500 to 10
Miniature circuit breaker LS ELECTRIC BK63HU 2P B10A 10kA 480Y-277VAC UL489 - 0627048863 [627048863 from LS ELECTRIC America Inc.]
from Automation24, Inc.

UL489 miniature circuit breaker BK63HU 2P B10A 10kA 480Y/277VAC UL489 - 0627048863 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 2 poles, B trip curve, and operates with 480Y/277 V AC operating voltages with a 10 A current rating. The... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 10
  • Rated AC Voltage: 277 to 480
  • Number of Poles: 2
Ground Fault Breaker -- CH115EPD
from Eaton Corporation

EQUIPMENT PROTECTOR, THERMAL MAGNETIC TYPE. 14 TO 6 AWG (ALUMINUM/COPPER) WIRE SIZE. UL 489, CSA APPROVAL. 120 VAC VOLTAGE RATING. PLUG ON MOUNTING. 10000 AMPERE INTERRUPTING RATING. 15 AMPERE CURRENT RATING. 1 POLE(S). CLIP (LINE) TERMINAL TYPE. 30 MILLIAMPERE TRIP SENSITIVITY. APPLICABLE STANDARD... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 15
  • Rated AC Voltage: 120
  • Rated Breaking Capacity: 10000
Thermal-Magnetic Overcurrent Circuit Breakers -- Type 201
from E-T-A Circuit Breakers

Single pole thermal-magnetic circuit breaker with tease-free, trip-free, snap action mechanism and two button operation (M-type TM CBE to EN 60934). Featuring a narrow profile housing, recessed terminals, standard EN rail mounting, and precision CBE performance. E-T-A ’s 201 is a single pole,... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 80
  • Rated AC Voltage: 240
  • Rated Current: 0.0500 to 16
Circuit Breaker Trip -- 57497766 [GB2-CB09 from Schneider Electric, Ltd.]
from Radwell International

CIRCUIT BREAKER, 4 AMP, CIRCUIT PROTECTOR, 1 POLE, THERMOMAGNETIC, 277/415 VAC, 6 KA. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 4
  • Rated AC Voltage: 415
  • Number of Poles: 1
Thermal Magnetic Overcurrent Circuit Breaker -- 2216-S
from E-T-A Circuit Breakers Ltd.

One and two pole thermal-magnetic circuit breaker in compact design with slide actuator, trip-free mechanism, various trip characteristics and optional auziliary contacts. [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 50 to 80
  • Rated AC Voltage: 240
  • Rated Current: 0.5000 to 16
Miniature circuit breaker LS ELECTRIC BK63HU 3P B10A 10kA 480Y-277VAC UL489 - 0628038963 [628038963 from LS ELECTRIC America Inc.]
from Automation24, Inc.

UL489 miniature circuit breaker BK63HU 3P B10A 10kA 480Y/277VAC UL489 - 0628038963 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 3 poles, B trip curve, and operates with 480Y/277 V AC operating voltages with a 10 A current rating. The... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 10
  • Rated AC Voltage: 277 to 480
  • Number of Poles: 3
Ground Fault Breaker -- CH120EPD
from Eaton Corporation

EQUIPMENT PROTECTOR, THERMAL MAGNETIC TYPE. 14 TO 6 AWG (ALUMINUM/COPPER) WIRE SIZE. UL 489, CSA APPROVAL. 120 VAC VOLTAGE RATING. PLUG ON MOUNTING. 10000 AMPERE INTERRUPTING RATING. 20 AMPERE CURRENT RATING. 1 POLE(S). CLIP (LINE) TERMINAL TYPE. 30 MILLIAMPERE TRIP SENSITIVITY. APPLICABLE STANDARD... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 20
  • Rated AC Voltage: 120
  • Rated Breaking Capacity: 10000
Thermal-Magnetic Overcurrent Circuit Breakers -- Type 2210-S2
from E-T-A Circuit Breakers

One, two and three pole thermal-magnetic circuit breakers with trip-free mechanism and toggle actuation (S-type TM CBE to EN 60934/IEC 934). Designed for panel or plug-in mounting. Available with auxiliary contacts (1 x N/O, 1 x N/C) for status signalling. Two and three pole models are internally... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 65
  • Rated AC Voltage: 433
  • Rated Current: 0.1000 to 25
Circuit Breaker Trip -- 70649274 [PM-0824-120-0 from BLOCK Transformatoren-Elektronik GmbH]
from Radwell International

ELECTRONIC CIRCUIT BREAKER, WITH THERMOMAGNETIC CHARACTERISTICS, BASIC SMART, INPUT/OUTPUT RATED VOLTAGE - 24 V DC, INPUT CURRENT - 48 AMP, OUTPUT CURRENT - 2 X 0.5-6 AMP. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 6 to 48
Thermal Magnetic Overcurrent Circuit Breaker -- 3120--M
from E-T-A Circuit Breakers Ltd.

Two pole rocker switch/thermal-magnetic circuit breaker with trip-free mechanism (S-type TM CBE to EN 60934). The addition of a magnetic tripping module to the type 3120 range described in catalogue section Thermal Overcurrent Circuit Breakers extends the choices available (thermal-magnetic... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 50
  • Rated AC Voltage: 240
  • Rated Current: 0.1000 to 16
Ground Fault Breaker -- CH215EPD
from Eaton Corporation

EQUIPMENT PROTECTOR, THERMAL MAGNETIC TYPE. 14 TO 6 AWG (ALUMINUM/COPPER) WIRE SIZE. UL 489, CSA APPROVAL. 120/240 VAC VOLTAGE RATING. PLUG ON MOUNTING. 10000 AMPERE INTERRUPTING RATING. 15 AMPERE CURRENT RATING. 2 POLE(S). CLIP (LINE) TERMINAL TYPE. 30 MILLIAMPERE TRIP SENSITIVITY. APPLICABLE... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 15
  • Rated AC Voltage: 120 to 240
  • Rated Breaking Capacity: 10000
Thermal-Magnetic Overcurrent Circuit Breakers -- Type 2210-T2
from E-T-A Circuit Breakers

One, two and three pole thermal-magnetic circuit breakers with trip-free mechanism and toggle actuation (S-type TM CBE to EN 60934/IEC 934). Featuring a combi-foot design for both symmetric and asymmetric rail mounting. Available with auxiliary contact (1 x N/O or 1 x N/C) for status signalling. Two... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 65
  • Rated AC Voltage: 433
  • Rated Current: 0.1000 to 32
Circuit Breaker Trip -- 95649307 [TMC-1-F1-100-4A from Phoenix Contact GmbH & Co. KG]
from Radwell International

THERMOMAGNETIC CIRCUIT BREAKER, 4 AMP. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 4
Thermal Magnetic Overcurrent Circuit Breaker -- 3200
from E-T-A Circuit Breakers Ltd.

Single pole thermal-magnetic circuit breaker with tease-free, trip-free, press-to-reset, snap action mechanism and additional manual release (M-type TM CBE to EN 60934). Designed for plug-in mounting with E-T-A sockets 10 and 16. [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 28
  • Rated AC Voltage: 240
  • Rated Current: 0.0500 to 25
Ground Fault Breaker -- CHP125GF
from Eaton Corporation

THERMAL MAGNETIC TYPE. 3/4 INCH W SIZE. LOADCENTER USED ON. 14 TO 6 AWG (ALUMINUM/COPPER) WIRE SIZE. UL 489, CSA APPROVAL. 120 VAC VOLTAGE RATING. PLUG ON MOUNTING. 10000 AMPERE INTERRUPTING RATING. 25 AMPERE CURRENT RATING. 1 POLE(S). 5 MILLIAMPERE TRIP SENSITIVITY. CHP MODEL [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 25
  • Rated AC Voltage: 120
  • Rated Breaking Capacity: 10000
Thermal-Magnetic Overcurrent Circuit Breakers -- Type 2215-G
from E-T-A Circuit Breakers

Miniaturised single pole thermal-magnetic circuit breakers with trip-free mechanism and toggle actuation (S-type TM CBE to EN 60934). Two designs provide the option of either printed circuit board or threadneck panel mounting. A separate shunt tap terminal and auxiliary contacts are available. Fast... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 75
  • Rated AC Voltage: 250
  • Rated Current: 0.0500 to 10
Circuit Breaker Trip -- 95649356 [TMC-1-F1-100-6A from Phoenix Contact GmbH & Co. KG]
from Radwell International

THERMOMAGNETIC CIRCUIT BREAKER, 6 AMP. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 6
Thermal Magnetic Overcurrent Circuit Breaker -- 3300
from E-T-A Circuit Breakers Ltd.

Single pole thermal-magnetic circuit breakers with tease-free, trip-free, press-to-reset, snap action mechanism (R-type TM CBE to EN 60934; M-type with manual release (-H). Available with fast acting and standard magnetic tripping characteristics [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 65
  • Rated AC Voltage: 240
  • Rated Current: 0.0500 to 16
Interchangeable Trip Breaker -- JD2250A02D11S45
from Eaton Corporation

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC TYPE. 4.13 INCH W X 4.06 INCH D X 10 INCH H SIZE. 600 MAX. AC VOLTAGE RATING. 250 MAX. DC VOLTAGE RATING. 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489). 240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING. 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 250
  • Rated AC Voltage: 240 to 600
  • Rated Current: 250
Thermal-Magnetic Overcurrent Circuit Breakers -- Type 2215-L
from E-T-A Circuit Breakers

Miniaturised single pole thermal-magnetic circuit breakers with trip-free mechanism and toggle actuation (S-type TM CBE to EN 60934). Two designs provide the option of either printed circuit board or threadneck panel mounting. A separate shunt tap terminal and auxiliary contacts are available. Fast... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 75
  • Rated AC Voltage: 250
  • Rated Current: 0.0500 to 10
Din Rail Mount Circuit Breaker -- 11579451 [TMC 1 M1 100 1,0A from Phoenix Contact GmbH & Co. KG]
from Radwell International

CIRCUIT BREAKER, THERMOMAGNETIC, 1AMP, 250VAC, 65VDC, NORMAL BLOW, 1NO CONTACT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Trip System Type: Thermal Magnetic
Thermal Magnetic Overcurrent Circuit Breaker -- 3500
from E-T-A Circuit Breakers Ltd.

Single pole thermal-magnetic circuit breaker with tease-free, trip-free, snap action mechanism and two button operation (M-type TM CBE to EN 60934). Featuring a flange for panel mounting, and optional auxiliary contacts and unprotected shunt tap terminal [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 65
  • Rated AC Voltage: 240
  • Rated Current: 0.0500 to 16
Interchangeable Trip Breaker -- JGK3250KSG
from Eaton Corporation

THERMAL MAGNETIC TYPE. 4.13 INCH W X 3.57 INCH D X 7 INCH H SIZE. 480 MAX. AC VOLTAGE RATING. UL 489, CSA C22.2, ABS IEEE 45, AS 2184, SEV 157-1 APPROVAL. 220 TO 240/380 TO 415/480 VAC AT 50/60 HZ (UL/IEC) VOLTAGE RATING. 100 KILOAMPERE AT 220 TO 240 VAC, 70 KILOAMPERE AT 380 TO 415 VAC... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 250
  • Rated AC Voltage: 220 to 480
  • Rated Breaking Capacity: 25000 to 100000
Thermal-Magnetic Overcurrent Circuit Breakers -- Type 2216-S
from E-T-A Circuit Breakers

E-T-A ’s 2216-S is a plug-in type thermal-magnetic circuit breaker. Its small width of only 12.5 mm including auxiliary contacts makes this breaker suitable for all applications where space savings and reliable wiring are at a premium. The resettable design significantly increases system... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 80
  • Rated AC Voltage: 240
  • Rated Current: 0.5000 to 16
Din Rail Mount Circuit Breaker -- 165104410 [TMC 71B 02A from Phoenix Contact GmbH & Co. KG]
from Radwell International

(1019909) THERMOMAGNETIC DEVICE CIRCUIT BREAKER, NUMBER OF POSITIONS: 1, CONNECTION METHOD: SCREW, CROSS SECTION: 1 MM 2 - 35 MM 2, AWG: 18 - 2, MOUNTING TYPE: DIN RAIL: 35 MM, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Trip System Type: Thermal Magnetic
Thermal Magnetic Overcurrent Circuit Breaker -- 3600
from E-T-A Circuit Breakers Ltd.

Single pole thermal-magnetic circuit breaker with tease-free, trip-free, snap action mechanism and two button operation (M-type TM CBE to EN 60934). Designed for plug-in mounting with E-T-A sockets 17-P10-Si, 23-P10-Si, 63-P10-Si; or panel mounting using E-T-A clips. Featuring an unprotected shunt... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 65
  • Rated AC Voltage: 240
  • Rated Current: 0.0500 to 16
Interchangeable Trip Breaker -- KD2250WS44
from Eaton Corporation

MOLDED CASE, THERMAL MAGNETIC TYPE. 5.5 INCH W X 4.063 INCH D X 10.125 INCH H SIZE. 600 MAX. AC VOLTAGE RATING. 600 VAC AT 50/60 HZ VOLTAGE RATING. 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250 VDC (NEMA/UL/CSA). 65 KILOAMPERE AT 240 VAC, 40... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 250
  • Rated AC Voltage: 600
  • Rated Breaking Capacity: 10000 to 65000
Thermal-Magnetic Overcurrent Circuit Breakers -- Type 3120-N...-...M1-...
from E-T-A Circuit Breakers

The 3120-N...-...M1-... thermal-magnetic circuit breaker/switch combination unites overcurrent protection and the function of an ON/OFF switch within a single component. The integral thermobimetal ensures ideally matched overload protection. The magnetic trip module trips the circuit breaker/switch... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 50
  • Rated AC Voltage: 240
  • Rated Current: 0.1000 to 16
Din Rail Mount Circuit Breaker -- 204396869 [PM-3724-200-0 from BLOCK Transformatoren-Elektronik GmbH]
from Radwell International

DISCONTINUED BY MANUFACTURER, ELECTRONIC CIRCUIT BREAKER, THERMOMAGNETIC, ECONOMY REMOTE, 24 VDC, OUTPUT RATED CURRENT: 2X2-10 AMPS, LED INDICATOR, 2 OUTPUT/4 INPUT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 10
  • Rated DC Voltage: 24
Thermal Magnetic Overcurrent Circuit Breaker -- 4220-T
from E-T-A Circuit Breakers Ltd.

Single, double and three pole thermal-magnetic circuit breaker with high rupture capacity to UL 489 (5 kA), EN/IEC 60934 (6kA) and UL 1077 (5 kA). With toggle actuation, positively trip-free mechanism, a choice of characteristic curves and a wide range of current ratings in finely graded steps from... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 60
  • Rated AC Voltage: 240 to 415
  • Rated Current: 0.1000 to 32
Interchangeable Trip Breaker -- KD3200Z04
from Eaton Corporation

ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC TYPE. 5.5 INCH W X 4.1 INCH D X 10.13 INCH H SIZE. 600 MAX. AC VOLTAGE RATING. 250 MAX. DC VOLTAGE RATING. 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489/CSA/NEMA). 240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING. 65 KILOAMPERE AT 240 VAC, 35... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 250
  • Rated AC Voltage: 240 to 600
  • Rated Current: 200
Thermal-Magnetic Overcurrent Circuit Breakers -- Type 3300 fast acting 3400 standard delay
from E-T-A Circuit Breakers

Single pole thermal-magnetic circuit breakers with tease-free, trip-free, press-to-reset, snap action mechanism (R-type TM CBE to EN 60934; M-type with manual release (-H). Available with fast acting and standard magnetic tripping characteristics - types 3300 and 3400 - both with threadneck panel... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 80
  • Rated AC Voltage: 240
  • Rated Current: 0.0500 to 16
Din Rail Mount Circuit Breaker -- 31178150 [UT 6-TMC M 5A from Phoenix Contact GmbH & Co. KG]
from Radwell International

CIRCUIT BREAKER / THERMOMAGNETIC DEVICE, SINGLE POSITION, 5 AMP, DIN RAIL MOUNT, (0916607). FREE 2 YEAR RADWELL WARRANTY [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 5
Thermal-magnetic Circuit Breaker -- 410
from E-T-A Circuit Breakers Ltd.

Single (type 410), double (type 520) and three pole (type 530) high performance thermal-magnetic circuit breakers with tease-free, trip-free, snap action mechanism and toggle actuation (S-type TM CBE to EN 60 934; also to EN 60 947). Designed for rail, panel or surface mounting. Available with a... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 110
  • Rated AC Voltage: 240
  • Rated Current: 7 to 125
Interchangeable Trip Breaker -- LD2600KA05
from Eaton Corporation

MOLDED CASE SWITCH, THERMAL MAGNETIC TYPE. 8.25 INCH W X 4.06 INCH D X 10.75 INCH H SIZE. 690 MAX. AC VOLTAGE RATING. 250 MAX. DC VOLTAGE RATING. CE APPROVAL. 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489). 240/415/690 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING. 600 AMPERE AT 40 DEG C CURRENT... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 250
  • Rated AC Voltage: 240 to 690
  • Rated Current: 600
Thermal-Magnetic Overcurrent Circuit Breakers -- Type 3500
from E-T-A Circuit Breakers

Single pole thermal-magnetic circuit breaker with tease-free, trip-free, snap action mechanism and two button operation (M-type TM CBE to EN 60934). Featuring a flange for panel mounting, and optional auxiliary contacts and unprotected shunt tap terminal. Approved to CBE standard EN 60934 (IEC... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 80
  • Rated AC Voltage: 240
  • Rated Current: 0.0500 to 16
Din Rail Mount Circuit Breaker -- 39002466 [TMC-1-M1-100-16A from Phoenix Contact GmbH & Co. KG]
from Radwell International

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, THERMOMAGNETIC DEVICE, 16 AMP, 1 POLE, 250 VAC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 16
  • Rated AC Voltage: 250
  • Number of Poles: 1
Thermal-magnetic Circuit Breaker -- 437
from E-T-A Circuit Breakers Ltd.

Single pole high performance thermal-magnetic circuit breaker with tease-free, trip-free, snap action mechanism and toggle actuation (S-type TM CBE to EN 60934). Options include auxiliary contacts, a moulded flame retardant enclosure for added environmental protection, and remote operation -... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 40 to 240
  • Rated DC Voltage: 144 to ?
  • Rated Breaking Capacity: 2000 to 10000
Interchangeable Trip Breaker -- LW4500
from Eaton Corporation

MOLDED CASE, THERMAL MAGNETIC TYPE. 280 MM W X 104 MM D X 273 MM H SIZE. 690 MAX. AC VOLTAGE RATING. 250 MAX. DC VOLTAGE RATING. 220 TO 240/380 TO 415/660 TO 690 VAC AT 50/60 HZ, 250 VDC (IEC). 240/480/600 VAC AT 50/60 HZ (NEMA) VOLTAGE RATING. 85 KILOAMPERE AT 220 TO 240 VAC, 45 KILOAMPERE AT 380... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 250
  • Rated AC Voltage: 220 to 690
  • Rated Current: 500
Thermal-Magnetic Overcurrent Circuit Breakers -- Type 3600 standard version 3900 low-resistance version
from E-T-A Circuit Breakers

Single pole thermal-magnetic circuit breaker with tease-free, trip-free, snap action mechanism and two button operation (M-type TM CBE to EN 60934). Designed for plug-in mounting with E-T-A sockets 17-P10-Si, 23-P10-Si, 63-P10-Si; or panel mounting using E-T-A clips. Featuring an unprotected shunt... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 80
  • Rated AC Voltage: 240
  • Rated Current: 0.0500 to 16
Din Rail Mount Circuit Breaker -- 39208376 [UT 6-TMC M 10A from Phoenix Contact GmbH & Co. KG]
from Radwell International

THERMOMAGNETIC DEVICE CIRCUIT BREAKER, FEED-THROUGH TERMINAL, SINGLE POSITION, 2 CONNECTION, DIN RAIL, 35 MM, GRAY, PA66, 2.8 KV RATED, 10 AMP, 5 VDC, DIN RAIL MOUNT, (0916610). FREE 2 YEAR RADWELL WARRANTY [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 10
  • Rated DC Voltage: 5
Thermal-magnetic Circuit Breaker -- 446
from E-T-A Circuit Breakers Ltd.

Single pole thermal-magnetic circuit breakers with tease-free, trip-free, press-to-reset snap action mechanism and special dual button manual release which avoids the danger of unintended disconnection (M-type TM CBE to EN 60934). Surface mounted, compact design available with fast acting, standard... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 30 to 400
  • Rated DC Voltage: 28
  • Rated Breaking Capacity: 10000
Interchangeable Trip Breaker -- MDL3800A05S01
from Eaton Corporation

MOLDED CASE, THERMAL MAGNETIC TYPE. 8.25 INCH W X 4.06 INCH D X 16 INCH H SIZE. 690 MAX. AC VOLTAGE RATING. 250 MAX. DC VOLTAGE RATING. CE APPROVAL. 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489/CSA). 240/415/690 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING. 65 KILOAMPERE AT 240 VAC, 50 KILOAMPERE... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 250
  • Rated AC Voltage: 240 to 690
  • Rated Current: 800
Thermal-Magnetic Overcurrent Circuit Breakers -- Type 4230-T (UL 1077 / EN 60947-2)
from E-T-A Circuit Breakers

Single pole and multipole thermal-magnetic miniature circuit breakers (MCBs) in accordance with EN 60947-2 and UL 1077 for DIN rail mounting, with toggle actuation, visual status indication and high rupture capacity. A positively trip-free snap action mechanism ensures reliable switching behaviour. [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 125
  • Rated AC Voltage: 415
  • Number of Poles: 1 to 4
Din Rail Mount Circuit Breaker -- 40507743 [PKZM0-0.16 from Eaton Corporation]
from Radwell International

CIRCUIT BREAKER, PKZ SERIES, FOR MOTOR PROTECTION, 3-PHASE, 0.1-0.16 AMP, 690 VAC, 50/60 HZ, THERMOMAGNETIC, SCREW TERMINALS, DIN RAIL MOUNT, -25 TO +55 DEGREES C, IP20, (072730). FREE 2 YEAR RADWELL WARRANTY [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 0.1600
  • Rated AC Voltage: 690
Thermal-magnetic Circuit Breaker -- 452
from E-T-A Circuit Breakers Ltd.

Single pole high performance thermal-magnetic circuit breaker, with tease-free, trip-free, snap action mechanism and push/pull on/off actuation (M-type TM CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted in tracked vehicle and... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 50 to 100
  • Rated DC Voltage: 28
  • Rated Breaking Capacity: 6000
Mining Circuit Breaker -- E2J3100W
from Eaton Corporation

THERMAL MAGNETIC TYPE. 600 MAX. AC VOLTAGE RATING. 250 MAX. DC VOLTAGE RATING. 240/480/600 VAC AT 50/60 HZ, 250 VDC VOLTAGE RATING. 65000 AMPERE AT 240 VAC, 35000 AMPERE AT 480 VAC, 18000 AMPERE AT 600 VAC, 10000 AMPERE AT 250 VDC INTERRUPTING RATING. 100 AMPERE AT 40 DEG C CURRENT RATING. 3... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 250
  • Rated AC Voltage: 240 to 600
  • Rated Current: 100
Thermal-Magnetic Overcurrent Circuit Breakers -- Type 4230-T (UL 489)
from E-T-A Circuit Breakers

Single pole and multipole thermal-magnetic miniature circuit breakers (MCBs) in accordance with EN 60947-2 and UL 489 for DIN rail mounting, with toggle actuation, visual status indication and high rupture capacity. A positively trip-free snap action mechanism ensures reliable switching behaviour. A... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 125
  • Rated AC Voltage: 415
  • Number of Poles: 1 to 3
Din Rail Mount Circuit Breaker -- 42854358 [TMC 1 F1 100 3,0A from Phoenix Contact GmbH & Co. KG]
from Radwell International

THERMOMAGNETIC DEVICE CIRCUIT BREAKER, DC65V. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Trip System Type: Thermal Magnetic
Thermal-magnetic Circuit Breaker -- 520
from E-T-A Circuit Breakers Ltd.

Single (type 410), double (type 520) and three pole (type 530) high performance thermal-magnetic circuit breakers with tease-free, trip-free, snap action mechanism and toggle actuation (S-type TM CBE to EN 60 934; also to EN 60 947). Designed for rail, panel or surface mounting. Available with a... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 110 to 220
  • Rated AC Voltage: 240
  • Rated Current: 7 to 125
Mining Circuit Breaker -- E2KM3100W
from Eaton Corporation

THERMAL MAGNETIC TYPE. 600 MAX. AC VOLTAGE RATING. 250 MAX. DC VOLTAGE RATING. 480/600 VAC AT 50/60 HZ, 1000 VAC STAR/577 VAC AT 50/60 HZ, 250 VDC VOLTAGE RATING. 35000 AMPERE AT 480 VAC, 25000 AMPERE AT 600 VAC, 14000 AMPERE AT 1000 VAC STAR/577 VAC, 10000 AMPERE AT 250 VDC INTERRUPTING RATING. 100... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 250
  • Rated AC Voltage: 480 to 1000
  • Rated Current: 100
Din Rail Mount Circuit Breaker -- 45266394 [UT 6-TMC M 2A from Phoenix Contact GmbH & Co. KG]
from Radwell International

THERMOMAGNETIC CIRCUIT BREAKER, 1-POS., FOR DIN RAIL MOUNTING, 2AMP, 240V, (0916605). FREE 2 YEAR RADWELL WARRANTY [See More]

  • Trip System Type: Thermal Magnetic
Mining Circuit Breaker -- E2L3400WA06U66
from Eaton Corporation

THERMAL MAGNETIC TYPE. 8.25 INCH W X 4.375 INCH D X 12.5 INCH H SIZE. 600 MAX. AC VOLTAGE RATING. 250 MAX. DC VOLTAGE RATING. UL 489, CSA C22.2 APPROVAL. 240/480/600 VAC AT 50/60 HZ, 250 VDC VOLTAGE RATING. 65000 AMPERE AT 240 VAC, 35000 AMPERE AT 480 VAC, 25000 AMPERE AT 600 VAC, 22000 AMPERE AT... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 250
  • Rated AC Voltage: 240 to 600
  • Rated Current: 400
Din Rail Mount Circuit Breaker -- 47533402 [UT 6-TMC M 6A from Phoenix Contact GmbH & Co. KG]
from Radwell International

CIRCUIT BREAKER, THERMOMAGNETIC TRIP, 1-POSITION, 6 AMP, 240VAC/28VDC RATED, 50/60 HZ, 35 MM DIN-RAIL MOUNT, (0916608). FREE 2 YEAR RADWELL WARRANTY [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 6
Non Interchangeable Trip Breaker -- ED2100D01F01V4
from Eaton Corporation

MOLDED CASE, THERMAL MAGNETIC TYPE. 2.75 INCH W X 3.38 INCH D X 6 INCH H SIZE. 240 MAX. AC VOLTAGE RATING. 125 MAX. DC VOLTAGE RATING. 240 VAC AT 50/60 HZ, 125 VDC (UL 489). 220 TO 240 VAC AT 50/60 HZ, 125 VDC (IEC) VOLTAGE RATING. 65 KILOAMPERE AT 240 VAC, 10 KILOAMPERE AT 125 VDC (UL 489). 65... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 125
  • Rated AC Voltage: 220 to 240
  • Rated Current: 100
Din Rail Mount Circuit Breaker -- 56241522 [UT 6-TMC M 8A from Phoenix Contact GmbH & Co. KG]
from Radwell International

CIRCUIT BREAKER, THERMOMAGNETIC TRIP, 1-POSITION, 8 AMP, 240VAC/28VDC RATED, 50/60 HZ, 35 MM DIN-RAIL MOUNT, (0916609). FREE 2 YEAR RADWELL WARRANTY [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 8
Non Interchangeable Trip Breaker -- EGE3035FFEA1
from Eaton Corporation

MOLDED CASE, FIXED THERMAL FIXED MAGNETIC TYPE. 3 INCH W X 2.99 INCH D X 5.5 INCH H SIZE. 690 MAX. AC VOLTAGE RATING. 250 MAX. DC VOLTAGE RATING. UL, CSA, CE APPROVAL. 240/480/600 VAC AT 50/60 HZ, 125/250 VDC (UL/CSA/NEMA). 220 TO 240/380 TO 415/600 TO 690 VAC AT 50/60 HZ, 125/250 VDC (IEC) VOLTAGE... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 125 to 250
  • Rated AC Voltage: 220 to 690
  • Rated Current: 35
Din Rail Mount Circuit Breaker -- 68707767 [UT 6-TMC M 16A from Phoenix Contact GmbH & Co. KG]
from Radwell International

THERMOMAGNETIC CIRCUIT BREAKER, 1-POS., FOR DIN RAIL MOUNTING, 0916613. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Trip System Type: Thermal Magnetic
Non Interchangeable Trip Breaker -- FD1020J01
from Eaton Corporation

MOLDED CASE, THERMAL MAGNETIC TYPE. 1.38 INCH W X 3.38 INCH D X 6 INCH H SIZE. 277 MAX. AC VOLTAGE RATING. 125 MAX. DC VOLTAGE RATING. 277 VAC AT 50/60 HZ, 125 VDC (UL 489). 220 TO 240 VAC AT 50/60 HZ, 125 VDC (IEC) VOLTAGE RATING. 35 KILOAMPERE AT 277 VAC, 10 KILOAMPERE AT 125 VDC (UL 489). 35... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 125
  • Rated AC Voltage: 220 to 277
  • Rated Current: 20
Din Rail Mount Circuit Breaker -- 7695491 [TMC-3-M1-122-5A from Phoenix Contact GmbH & Co. KG]
from Radwell International

THERMOMAGNETIC CIRCUIT BREAKER, 3-POSITION, NORMAL BLOW, 1 N/O CONTACT AND 2 N/C CONTACT, WITH UNIVERSAL FOOT FOR MOUNTING ON NS 32 OR NS 35. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Trip System Type: Thermal Magnetic
Non Interchangeable Trip Breaker -- GD3015D
from Eaton Corporation

MOLDED CASE, THERMAL MAGNETIC TYPE. 480 MAX. AC VOLTAGE RATING. 250 MAX. DC VOLTAGE RATING. 480 VAC AT 50/60 HZ, 250 VDC VOLTAGE RATING. 65 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 10 KILOAMPERE AT 250 VDC (UL) INTERRUPTING RATING. 15 AMPERE AT 40 DEG C CURRENT RATING. 3 POLE(S). RING... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 250
  • Rated AC Voltage: 480
  • Rated Current: 15
Din Rail Mount Circuit Breaker -- 89622186 [CB TM1 5A SFB P from Phoenix Contact GmbH & Co. KG]
from Radwell International

THERMOMAGNETIC CIRCUIT BREAKER, 1 POLE, 50 VDC, QUICK CONNECT, TRIPPING CHARACTERISTIC SFB, 1 CHANGEOVER CONTACT, PLUG FOR BASE ELEMENT, 5 AMP, 2800840. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Trip System Type: Thermal Magnetic
  • Rated Current: 5
  • Rated DC Voltage: 50
  • Number of Poles: 1
Non Interchangeable Trip Breaker -- GHB3070A3
from Eaton Corporation

MOLDED CASE, THERMAL MAGNETIC TYPE. 277 MAX. AC VOLTAGE RATING. 125 MAX. DC VOLTAGE RATING. UL, CSA APPROVAL. 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 125 VDC (UL 489) VOLTAGE RATING. 65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC STAR/277 VAC, 14 KILOAMPERE AT 125 VDC (UL 489)... [See More]

  • Trip System Type: Thermal Magnetic
  • Rated DC Voltage: 125
  • Rated AC Voltage: 240 to 480
  • Rated Current: 70