Snap-action Actuation Circuit Breakers
from E-T-A Circuit Breakers Ltd.
Single pole, miniaturised, aircraft style thermal circuit breaker with tease-free, trip-free, snap action mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted, available in... [See More]
- Rated AC Voltage: 115
- Rated Current: 1 to 35
- Rated DC Voltage: 28
- Rated Breaking Capacity: 1 to 35
from E-T-A Circuit Breakers
Single (type 410), double (type 520) and three pole (type 530) high performance thermal-magnetic circuit breakers with tease-free, trip-free, snap action mechanism and toggle actuation (S-type TM CBE to EN 60 934; also to EN 60 947). Designed for rail, panel or surface mounting. Available with a... [See More]
- Rated AC Voltage: 240
- Rated Current: 7 to 125
- Rated DC Voltage: 110
- Trip System Type: Thermal Magnetic
from E-T-A Circuit Breakers Ltd.
Single pole high performance thermal circuit breaker with tease-free, trip-free, snap action mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted and available in tracked... [See More]
- Rated AC Voltage: 115
- Rated Current: 6 to 35
- Rated DC Voltage: 28
- Rated Breaking Capacity: 6000
from E-T-A Circuit Breakers
Single pole high performance thermal circuit breaker with tease-free, trip-free, snap action mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted and available in tracked... [See More]
- Rated AC Voltage: 115
- Rated Current: 6 to 35
- Rated DC Voltage: 28
- Trip System Type: Thermal
from E-T-A Circuit Breakers Ltd.
Single pole high performance thermal circuit breaker with tease-free, trip-free, snap action mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted and available in tracked... [See More]
- Rated AC Voltage: 115
- Rated Current: 30 to 90
- Rated DC Voltage: 28
- Rated Breaking Capacity: 6000
from E-T-A Circuit Breakers
Single pole high performance thermal circuit breaker with tease-free, trip-free, snap action mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted and available in tracked... [See More]
- Rated AC Voltage: 115
- Rated Current: 30 to 90
- Rated DC Voltage: 28
- Trip System Type: Thermal
from E-T-A Circuit Breakers Ltd.
Single pole compact high performance thermal circuit breaker with tease-free, trip-free, snap action mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted in tracked vehicle... [See More]
- Rated AC Voltage: 115 to 230
- Rated Current: 0.1000 to 50
- Rated DC Voltage: 28
- Rated Breaking Capacity: 0.1000 to 3000
from E-T-A Circuit Breakers
Single pole high performance thermal-magnetic circuit breaker with tease-free, trip-free, snap action mechanism and toggle actuation (S-type TM CBE to EN 60934). Options include auxiliary contacts, a moulded flame retardant enclosure for added environmental protection, and remote operation -... [See More]
- Rated DC Voltage: 144
- Trip System Type: Thermal Magnetic
- Rated Current: 40 to 240
- Number of Poles: 1 to 2
from E-T-A Circuit Breakers Ltd.
Three pole, miniaturised, aircraft style thermal circuit breaker with tease-free, trip-free, snap action mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted, available in... [See More]
- Rated AC Voltage: 200
- Rated Current: 1 to 30
- Rated DC Voltage: 28
- Rated Breaking Capacity: 1 to 30
from E-T-A Circuit Breakers
Single pole thermal-magnetic circuit breakers with tease-free, trip-free, press-to-reset snap action mechanism and special dual button manual release which avoids the danger of unintended disconnection (M-type TM CBE to EN 60934). Surface mounted, compact design available with fast acting, standard... [See More]
- Rated DC Voltage: 28
- Trip System Type: Thermal Magnetic
- Rated Current: 30 to 500
- Number of Poles: 1
from E-T-A Circuit Breakers Ltd.
Single pole thermal-magnetic circuit breaker with tease-free, trip-free, snap action mechanism and two button operation (M-type TM CBE to EN 60934). Featuring a narrow profile housing, recessed terminals, standard EN rail mounting, and precision CBE performance. [See More]
- Rated AC Voltage: 240
- Rated Current: 0.0500 to 16
- Rated DC Voltage: 65
- Rated Breaking Capacity: 0.0500 to 16
from E-T-A Circuit Breakers
Single pole high performance thermal-magnetic circuit breaker, with tease-free, trip-free, snap action mechanism and push/pull on/off actuation (M-type TM CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted in tracked vehicle and... [See More]
- Rated DC Voltage: 28
- Trip System Type: Thermal Magnetic
- Rated Current: 50 to 100
- Number of Poles: 1
from E-T-A Circuit Breakers Ltd.
Single pole thermal-magnetic circuit breaker with tease-free, trip-free, press-to-reset, snap action mechanism and additional manual release (M-type TM CBE to EN 60934). Designed for plug-in mounting with E-T-A sockets 10 and 16. [See More]
- Rated AC Voltage: 240
- Rated Current: 0.0500 to 25
- Rated DC Voltage: 28
- Rated Breaking Capacity: 0.0500 to 25
from E-T-A Circuit Breakers
Single pole compact high performance thermal circuit breaker with tease-free, trip-free, snap action mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted in tracked vehicle... [See More]
- Rated AC Voltage: 115
- Rated Current: 0.1000 to 50
- Rated DC Voltage: 28
- Trip System Type: Thermal
from E-T-A Circuit Breakers Ltd.
Single pole thermal-magnetic circuit breakers with tease-free, trip-free, press-to-reset, snap action mechanism (R-type TM CBE to EN 60934; M-type with manual release (-H). Available with fast acting and standard magnetic tripping characteristics [See More]
- Rated AC Voltage: 240
- Rated Current: 0.0500 to 16
- Rated DC Voltage: 65
- Rated Breaking Capacity: 0.0500 to 16
from E-T-A Circuit Breakers
Single pole, miniaturised, aircraft style thermal circuit breaker with tease-free, trip-free, snap action mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted, available in... [See More]
- Rated AC Voltage: 115
- Rated Current: 1 to 35
- Rated DC Voltage: 28
- Trip System Type: Thermal
from E-T-A Circuit Breakers Ltd.
Single pole thermal-magnetic circuit breaker with tease-free, trip-free, snap action mechanism and two button operation (M-type TM CBE to EN 60934). Featuring a flange for panel mounting, and optional auxiliary contacts and unprotected shunt tap terminal [See More]
- Rated AC Voltage: 240
- Rated Current: 0.0500 to 16
- Rated DC Voltage: 65
- Rated Breaking Capacity: 0.0500 to 16
from E-T-A Circuit Breakers
Single (type 410), double (type 520) and three pole (type 530) high performance thermal-magnetic circuit breakers with tease-free, trip-free, snap action mechanism and toggle actuation (S-type TM CBE to EN 60 934; also to EN 60 947). Designed for rail, panel or surface mounting. Available with a... [See More]
- Rated AC Voltage: 660
- Rated Current: 7 to 125
- Rated DC Voltage: 220
- Trip System Type: Thermal Magnetic
from E-T-A Circuit Breakers Ltd.
Single pole thermal-magnetic circuit breaker with tease-free, trip-free, snap action mechanism and two button operation (M-type TM CBE to EN 60934). Designed for plug-in mounting with E-T-A sockets 17-P10-Si, 23-P10-Si, 63-P10-Si; or panel mounting using E-T-A clips. Featuring an unprotected shunt... [See More]
- Rated AC Voltage: 240
- Rated Current: 0.0500 to 16
- Rated DC Voltage: 65
- Rated Breaking Capacity: 0.0500 to 16
from E-T-A Circuit Breakers
Three pole, miniaturised, aircraft style thermal circuit breaker with tease-free, trip-free, snap action mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted, available in... [See More]
- Rated AC Voltage: 200
- Rated Current: 1 to 30
- Rated DC Voltage: 28
- Trip System Type: Thermal
from E-T-A Circuit Breakers Ltd.
Miniaturised single pole thermal circuit breaker with push-to-reset tease free, trip-free, snap action mechanism (R-type TO CBE to EN 60934) integral type [See More]
- Rated AC Voltage: 240
- Rated Current: 0.0500 to 10
- Rated DC Voltage: 48
- Rated Breaking Capacity: 0.0500 to 10
from E-T-A Circuit Breakers
Miniaturised single pole thermal circuit breaker with push-to-reset tease free, trip-free, snap action mechanism (R-type TO CBE to EN 60934) integral type. Approved to CBE standard EN 60934 (IEC 60934). For higher current ratings see type 1140-E. [See More]
- Rated AC Voltage: 240
- Rated Current: 0.0500 to 10
- Rated DC Voltage: 48
- Trip System Type: Thermal
from E-T-A Circuit Breakers Ltd.
Miniaturised single pole thermal circuit breaker with push-to-reset tease free, trip-free, snap action mechanism (R-type TO CBE to EN 60934) for PCB mounting [See More]
- Rated AC Voltage: 240
- Rated Current: 0.0500 to 10
- Rated DC Voltage: 48
- Rated Breaking Capacity: 0.0500 to 10
from E-T-A Circuit Breakers
Miniaturised single pole thermal circuit breaker with push-to-reset tease free, trip-free, snap action mechanism (R-type TO CBE to EN 60934) for PCB mounting. Approved to CBE standard EN 60934 (IEC 60934). For higher current ratings see type 1140. [See More]
- Rated AC Voltage: 240
- Rated Current: 0.0500 to 10
- Rated DC Voltage: 48
- Trip System Type: Thermal
from E-T-A Circuit Breakers Ltd.
Miniaturised single pole thermal circuit breaker with push-to-reset tease free, trip-free, snap action mechanism (R-type TO CBE to EN 60934) snap-in type. [See More]
- Rated AC Voltage: 240
- Rated Current: 0.0500 to 10
- Rated DC Voltage: 48
- Rated Breaking Capacity: 0.0500 to 10
from E-T-A Circuit Breakers
Miniaturised single pole thermal circuit breaker with push-to-reset tease free, trip-free, snap action mechanism (R-type TO CBE to EN 60934) snap-in type. Approved to CBE standard EN 60934 (IEC 60934). For higher current ratings see type 1140-F. [See More]
- Rated AC Voltage: 240
- Rated Current: 0.0500 to 10
- Rated DC Voltage: 48
- Trip System Type: Thermal
from E-T-A Circuit Breakers Ltd.
Miniaturised single pole thermal circuit breaker with push-to-reset tease free, trip-free, snap action mechanism (R-type TO CBE to EN 60934), threadneck mounting. [See More]
- Rated AC Voltage: 240
- Rated Current: 0.0500 to 10
- Rated DC Voltage: 48
- Rated Breaking Capacity: 0.0500 to 10
from E-T-A Circuit Breakers
Miniaturised single pole thermal circuit breaker with push-to-reset tease free, trip-free, snap action mechanism (R-type TO CBE to EN 60934), threadneck mounting. Approved to CBE standard EN 60934 (IEC 60934). For higher current ratings see type 1140-G. Also available with XR38 Power Entry Module. [See More]
- Rated AC Voltage: 240
- Rated Current: 0.0500 to 10
- Rated DC Voltage: 48
- Trip System Type: Thermal
from E-T-A Circuit Breakers Ltd.
Single pole switch/thermal circuit breaker (S-type TO CBE to EN 60934) with tease-free, trip-free, snap action mechanism. Designed for snap-in panel mounting utilising round hole or industry standard fuse-holder cut-out dimensions. Featuring an ergonomically styled two colour actuator with indicator... [See More]
- Rated AC Voltage: 250
- Rated Current: 0.0500 to 16
- Rated DC Voltage: 50
- Rated Breaking Capacity: 0.0500 to 16
from E-T-A Circuit Breakers
Single pole switch/thermal circuit breaker (S-type TO CBE to EN 60934) with tease-free, trip-free, snap action mechanism. Designed for snap-in panel mounting utilising round hole or industry standard fuse-holder cut-out dimensions. Featuring an ergonomically styled two colour actuator with indicator... [See More]
- Rated AC Voltage: 250
- Rated Current: 0.0500 to 16
- Rated DC Voltage: 50
- Trip System Type: Thermal
from E-T-A Circuit Breakers Ltd.
Miniaturised single pole thermal circuit breaker with push-to-reset tease-free, trip-free, snap action mechanism (R-type TO CBE to EN 60934), integral type [See More]
- Rated AC Voltage: 240
- Rated Current: 3.5 to 16
- Rated DC Voltage: 48
- Rated Breaking Capacity: 3.5 to 16
from E-T-A Circuit Breakers
Miniaturised single pole thermal circuit breaker with push-to-reset tease-free, trip-free, snap action mechanism (R-type TO CBE to EN 60934), integral type. For lower current ratings see types 104. Approved to CBE standard EN 60934 (IEC 60934). [See More]
- Rated AC Voltage: 240
- Rated Current: 3.5 to 16
- Rated DC Voltage: 50
- Trip System Type: Thermal
from E-T-A Circuit Breakers Ltd.
Miniaturised single pole thermal circuit breaker with push-to-reset tease-free, trip-free, snap action mechanism (R-type TO CBE to EN 60934), snap-in panel mounting. [See More]
- Rated AC Voltage: 240
- Rated Current: 3.5 to 16
- Rated DC Voltage: 48
- Rated Breaking Capacity: 3.5 to 16
from E-T-A Circuit Breakers
Miniaturised single pole thermal circuit breaker with push-to-reset tease-free, trip-free, snap action mechanism (R-type TO CBE to EN 60934), snap-in panel mounting. For lower current ratings see type 105. Approved to CBE standard EN 60934 (IEC 60934). [See More]
- Rated AC Voltage: 240
- Rated Current: 3.5 to 16
- Rated DC Voltage: 50
- Trip System Type: Thermal
from E-T-A Circuit Breakers Ltd.
Miniaturised single pole thermal circuit breaker with push-to-reset tease-free, trip-free, snap action mechanism (R-type TO CBE to EN 60934), threadneck mounting [See More]
- Rated AC Voltage: 240
- Rated Current: 3.5 to 16
- Rated DC Voltage: 48
- Rated Breaking Capacity: 3.5 to 16
from E-T-A Circuit Breakers
Miniaturised single pole thermal circuit breaker with push-to-reset tease-free, trip-free, snap action mechanism (R-type TO CBE to EN 60934), threadneck mounting. For lower current ratings see types 106. Approved to CBE standard EN 60934 (IEC 60934). Also available with XR38 PEM. [See More]
- Rated AC Voltage: 240
- Rated Current: 3.5 to 16
- Rated DC Voltage: 50
- Trip System Type: Thermal
from E-T-A Circuit Breakers Ltd.
Miniaturised double pole thermal circuit breaker with push-to-reset tease-free, trip-free, snap action mechanism (R-type TO CBE to EN 60934). Threadneck panel mounting. Suitable for line and neutral switching - the thermal actuator operating on one pole simultaneously opens both poles under overload... [See More]
- Rated AC Voltage: 240
- Rated Current: 0.0500 to 16
- Rated DC Voltage: 48
- Rated Breaking Capacity: 0.0500 to 16
from E-T-A Circuit Breakers
Miniaturised double pole thermal circuit breaker with push-to-reset tease-free, trip-free, snap action mechanism (R-type TO CBE to EN 60934). Threadneck panel mounting. Suitable for line and neutral switching - the thermal actuator operating on one pole simultaneously opens both poles under overload... [See More]
- Rated AC Voltage: 240
- Rated Current: 0.0500 to 16
- Rated DC Voltage: 50
- Trip System Type: Thermal
from E-T-A Circuit Breakers Ltd.
Compact single pole thermal circuit breaker with push-to-reset, tease free, trip free, snap action mechanism and separate (colour coded) manual release. Combining full feature circuit breaker protection and convenience with low cost of ownership benefits. Fitted with blade terminals for plug-in... [See More]
- Rated DC Voltage: 28
- Trip System Type: Thermal
- Rated Current: 3 to 25
- Number of Poles: 1
from E-T-A Circuit Breakers
Compact single pole thermal circuit breaker with push-to-reset, tease free, trip free, snap action mechanism and separate (colour coded) manual release. Combining full feature circuit breaker protection and convenience with low cost of ownership benefits. Fitted with blade terminals for plug-in... [See More]
- Rated DC Voltage: 48
- Trip System Type: Thermal
- Rated Current: 3 to 25
- Number of Poles: 1
from E-T-A Circuit Breakers Ltd.
Miniaturised single pole thermal circuit breaker with switching function optional (push-push actuation). Reliable snap-acting and trip-free mechanism. Approved to CBE standard EN/IEC 60934. S type, TO. [See More]
- Rated AC Voltage: 250
- Rated Current: 0.1000 to 10
- Rated DC Voltage: 65
- Rated Breaking Capacity: 0.1000 to 10
from E-T-A Circuit Breakers
Single pole thermal circuit breaker with push-to-reset, tease-free, trip-free, snap action mechanism (R-type TO CBE to EN 60934; M-type when fitted with optional manual release feature). Available in versions for plug-in or integral mounting, track mounting, or with a frame for snap-in panel... [See More]
- Rated AC Voltage: 250
- Rated Current: 0.0500 to 25
- Rated DC Voltage: 50
- Trip System Type: Thermal
from E-T-A Circuit Breakers Ltd.
Single pole thermal circuit breaker with push-to-reset, tease-free, trip-free, snap action mechanism (R-type TO CBE to EN 60934; M-type when fitted with optional manual release feature). Available in versions for plug-in or integral mounting, track mounting, or with a frame for snap-in panel... [See More]
- Rated AC Voltage: 250
- Rated Current: 0.0500 to 25
- Rated DC Voltage: 28
- Rated Breaking Capacity: 0.0500 to 25
from E-T-A Circuit Breakers
Single pole thermal circuit breaker with push-to-reset, tease-free, trip-free, snap action mechanism and separate manual release (M-type TO CBE to EN 60934). Designed for bolt-on mounting with terminal block type 83-P10. Last order: 30.06.2025. Last delivery: 31.12.2025 [See More]
- Rated AC Voltage: 250
- Rated Current: 3 to 25
- Rated DC Voltage: 50
- Trip System Type: Thermal
from E-T-A Circuit Breakers Ltd.
Single pole thermal circuit breaker with push-to-reset, tease-free, trip-free, snap action mechanism and separate manual release (M-type TO CBE to EN 60934). Designed for bolt-on mounting with terminal block type 83-P10 [See More]
- Rated AC Voltage: 250
- Rated Current: 3 to 25
- Rated DC Voltage: 28
- Rated Breaking Capacity: 3 to 25
from E-T-A Circuit Breakers
Single pole thermal circuit breaker with press-to-reset, tease-free, trip-free, snap action mechanism. Type 2-5000 is available with optional manual release (-H), (R-type TO CBE to EN 60934 in press-to-reset configuration; M-type when fitted with manual release -H), flange mounting. Options include... [See More]
- Rated AC Voltage: 250
- Rated Current: 0.0500 to 25
- Rated DC Voltage: 50
- Trip System Type: Thermal
from E-T-A Circuit Breakers Ltd.
Single pole thermal circuit breaker with push-to-reset, tease-free, trip-free, snap action mechanism (R-type TO CBE to EN 60934), threadneck panel mounting. The optional -KF housing is particularly suited to high humidity and other damp conditions. [See More]
- Rated AC Voltage: 250
- Rated Current: 0.0500 to 25
- Rated DC Voltage: 28
- Rated Breaking Capacity: 0.0500 to 25
from E-T-A Circuit Breakers
Single pole thermal circuit breaker with press-to-reset, tease-free, trip-free, snap action mechanism. Type 2-5700 can be supplied as a push-push switch/circuit breaker (R-type TO CBE to EN 60934 in press-to-reset configuration; S-type with push-push operation), threadneck panel mounting. Options... [See More]
- Rated AC Voltage: 250
- Rated Current: 0.0500 to 25
- Rated DC Voltage: 50
- Trip System Type: Thermal
from E-T-A Circuit Breakers Ltd.
Single (type 410), double (type 520) and three pole (type 530) high performance thermal-magnetic circuit breakers with tease-free, trip-free, snap action mechanism and toggle actuation (S-type TM CBE to EN 60 934; also to EN 60 947). Designed for rail, panel or surface mounting. Available with a... [See More]
- Rated AC Voltage: 240
- Rated Current: 7 to 125
- Rated DC Voltage: 110
- Rated Breaking Capacity: 5 to 6
from E-T-A Circuit Breakers
Single pole thermal circuit breakers with push-to-reset, tease-free, trip-free, snap action mechanism (R type TO CBE to EN 60934). Featuring auxiliary contacts (1 x N/C; 1 x N/O) as standard. Options include an additional unprotected circuit tap (-A3). Approved to CBE standard EN 60934 (IEC 60934). [See More]
- Rated AC Voltage: 250
- Rated Current: 0.0500 to 16
- Rated DC Voltage: 28
- Trip System Type: Thermal