Auxiliary Contacts Circuit Breakers
from SOCOMEC
Reliability and guaranteed safety combined with low maintenance costs are vital when selecting components for integration in electrical systems. With its proven switching technology and tripping function, INOSYS LBS can be used for performing safe maintenance in the installation as well as emergency... [See More]
- Rated AC Voltage: 24 to 230
- Rated Breaking Capacity: 160 to 800
- Rated DC Voltage: 24 to 220
- Trip System Type: Load Break Switch
from E-T-A Circuit Breakers Ltd.
Single pole miniaturised magnetic circuit breakers with unique high-speed operating mechanism and push/pull on/off manual actuation. Fitted with electrically separate excitation and switching circuits, and one pair of auxiliary contacts which close when the main circuit is open. Also suitable for... [See More]
- Rated DC Voltage: 24
- Rated Breaking Capacity: 100
- Rated Current: 0.0100 to 5
- Trip System Type: Magnetic Hydraulic
from Automation24, Inc.
The front mounting auxiliary contact unit 83361941112 from LS ELECTRIC is compatible with Size 32 manual motor starters. A screw-type connection and 1 X NO/NC auxiliary contacts allow easy integration of the auxiliary switch 83361941112 into any panel. [See More]
- Trip System Type: Electronic
- Terminal Type: Screw terminals
- Features: Auxiliary Contacts
- Approvals / Ratings: CE, cULus
from Eaton Corporation
ADJUSTABLE TRIP, MOLDED CASE, THERMAL MAGNETIC TYPE. 4.13 INCH W X 4.06 INCH D X 10 INCH H SIZE. 600 MAX. AC VOLTAGE RATING. 250 MAX. DC VOLTAGE RATING. 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489). 240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING. 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE... [See More]
- Rated AC Voltage: 240 to 600
- Rated Current: 250
- Rated DC Voltage: 250
- Rated Breaking Capacity: 10000 to 65000
from E-T-A Circuit Breakers
Single (type 410), double (type 520) and three pole (type 530) high performance thermal-magnetic circuit breakers with tease-free, trip-free, snap action mechanism and toggle actuation (S-type TM CBE to EN 60 934; also to EN 60 947). Designed for rail, panel or surface mounting. Available with a... [See More]
- Rated AC Voltage: 240
- Rated Current: 7 to 125
- Rated DC Voltage: 110
- Trip System Type: Thermal Magnetic
from Mitsubishi Electric Automation, Inc.
Designed to compliment Mitsubishi's VFD, Motor Control and Servo products, the WS series also has 'SCCR' coordination with Mitsubishi's Contactors and Starters. Interrupt capacities from 10kA up to 100kA are available depending on customer need and the type of breaker. The new range includes 9... [See More]
- Rated AC Voltage: 230 to 600
- Rated Breaking Capacity: 10000 to 100000
- Rated Current: 5 to 600
- Trip System Type: Magnetic
from SOCOMEC
INOSYS LBS are multi-polar load break switches manual or with tripping function. They can be operated manually using the handle or remotely (via tripping coils) to disconnect part or all of the electrical installation. They make and break under load conditions and provide safety isolation for any... [See More]
- Rated DC Voltage: 1500
- Trip System Type: Load Break Switch
- Rated Breaking Capacity: 160 to 1250
- Number of Poles: 2 to 4
from Automation24, Inc.
The side mounting auxiliary contact unit 83361941115 from LS ELECTRIC is compatible with Size 32 manual motor starters. A screw-type connection and 1 X NO/NC auxiliary contacts allow easy integration of the auxiliary switch 83361941115 into any panel. [See More]
- Trip System Type: Electronic
- Terminal Type: Screw terminals
- Features: Auxiliary Contacts
- Approvals / Ratings: CE, cULus
from Eaton Corporation
MOLDED CASE SWITCH, THERMAL MAGNETIC TYPE. 8.25 INCH W X 4.06 INCH D X 10.75 INCH H SIZE. 690 MAX. AC VOLTAGE RATING. 250 MAX. DC VOLTAGE RATING. CE APPROVAL. 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489). 240/415/690 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING. 600 AMPERE AT 40 DEG C CURRENT... [See More]
- Rated AC Voltage: 240 to 690
- Rated Current: 600
- Rated DC Voltage: 250
- Trip System Type: Thermal Magnetic
from E-T-A Circuit Breakers
Single pole, miniaturised thermal circuit breaker with trip-free mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). Threadneck panel mounted, temperature-compensated, with optional auxiliary contacts. Fully approved for commercial aircraft and similar requirements. [See More]
- Rated AC Voltage: 115
- Rated Current: 0.5000 to 25
- Rated DC Voltage: 28
- Trip System Type: Thermal
from SOCOMEC
SIRCO PV are manually operated multipolar load break switches, dedicated to photovoltaic application, able to make and break under load up to 500 VDC per poles. These switches are extremely durable and are tested and approved for use in the most demanding applications. They are available in 2, 3, 4,... [See More]
- Rated DC Voltage: 1500
- Trip System Type: Load Break Switch
- Rated Breaking Capacity: 100 to 2000
- Number of Poles: 2 to 8
from Automation24, Inc.
The side mount auxiliary switch 3RV29011A from Siemens is an ideal complement to circuit breakers in sizes S0 and S00. A screw-type connection and two auxiliary contacts (1NO+1NC) allow easy integration of the auxiliary switch 3RV29011A into any switchgear panel. [See More]
- Trip System Type: Electronic
- Terminal Type: Screw terminals
- Features: Auxiliary Contacts
- Approvals / Ratings: CCC, CSA, EAC, UL , CE
from Eaton Corporation
MOLDED CASE, THERMAL MAGNETIC TYPE. 8.25 INCH W X 4.06 INCH D X 16 INCH H SIZE. 690 MAX. AC VOLTAGE RATING. 250 MAX. DC VOLTAGE RATING. CE APPROVAL. 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489/CSA). 240/415/690 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING. 65 KILOAMPERE AT 240 VAC, 50 KILOAMPERE... [See More]
- Rated AC Voltage: 240 to 690
- Rated Current: 800
- Rated DC Voltage: 250
- Rated Breaking Capacity: 20000 to 65000
from E-T-A Circuit Breakers
Single pole, thermal circuit breaker with trip-free mechanism, push/pull on/off manual actuation (M-type TO CBE to EN 60934) and temperature compensation. An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted, available in metric and US configurations. [See More]
- Rated AC Voltage: 115
- Rated Current: 20 to 50
- Rated DC Voltage: 28
- Trip System Type: Thermal
from SOCOMEC
SIRCO MOT PV are three or four pole motorised load break switches, to be used to remotely disconnect the installation or a part of it. They make and break under load conditions and provide safety isolation for any low voltage circuit dedicated to photovoltaic applications up to 1000 VDC. Advantages... [See More]
- Rated DC Voltage: 1000
- Trip System Type: Load Break Switch
- Rated Breaking Capacity: 200 to 3200
- Number of Poles: 2 to 4
from Automation24, Inc.
The side mount auxiliary switch 3RV29011B from Siemens is an ideal complement to circuit breakers in sizes S0 and S00. A screw-type connection and two auxiliary contacts (NO) allow easy integration of the auxiliary switch 3RV29011B into any switchgear panel. [See More]
- Trip System Type: Electronic
- Terminal Type: Screw terminals
- Features: Auxiliary Contacts
- Approvals / Ratings: CCC, CSA, EAC, UL , CE
from Eaton Corporation
MAGNETIC TYPE. 4.125 INCH W X 4.12 INCH D X 6 INCH H SIZE. 577 MAX. AC VOLTAGE RATING. 250 MAX. DC VOLTAGE RATING. UL 489, CSA C22.2 APPROVAL. 480/600 VAC AT 50/60 HZ, 1000 VAC STAR/577 VAC AT 50/60 HZ, 250 VDC VOLTAGE RATING. 25000 AMPERE AT 480 VAC, 18000 AMPERE AT 600 VAC, 10000 AMPERE AT 1000... [See More]
- Rated AC Voltage: 480 to 1000
- Rated Current: 50
- Rated DC Voltage: 250
- Rated Breaking Capacity: 10000 to 25000
from E-T-A Circuit Breakers
Single pole high performance thermal-magnetic circuit breaker with tease-free, trip-free, snap action mechanism and toggle actuation (S-type TM CBE to EN 60934). Options include auxiliary contacts, a moulded flame retardant enclosure for added environmental protection, and remote operation -... [See More]
- Rated DC Voltage: 144
- Trip System Type: Thermal Magnetic
- Rated Current: 40 to 240
- Number of Poles: 1 to 2
from SOCOMEC
SIRCO MC PV are DC load break switches. They make and break under load conditions and provide optimum safety isolation for any PV circuit. Advantages Compact. Thanks to its compact design, the space needed within the combiner box or the solar inverter is greatly reduced. High breaking capacity up to... [See More]
- Rated DC Voltage: 1000
- Trip System Type: Load Break Switch
- Rated Breaking Capacity: 25 to 40
- Number of Poles: 2 to 8
from Automation24, Inc.
The side mount auxiliary switch 3RV29012A from Siemens is an ideal complement to circuit breakers in sizes S0 and S00. A screw-type connection and two auxiliary contacts (NC/NO) allow easy integration of the auxiliary switch 3RV2901-1E into any switchgear panel. [See More]
- Trip System Type: Electronic
- Terminal Type: Spring terminals
- Features: Auxiliary Contacts
- Approvals / Ratings: UL, CSA, CE, EAC, CCC
from Eaton Corporation
ELECTRONIC INSTANTANEOUS TYPE. 5.49 INCH W X 4.95 INCH D X 10.125 INCH H SIZE. 600 MAX. AC VOLTAGE RATING. 250 MAX. DC VOLTAGE RATING. UL 489, CSA C22.2 APPROVAL. 240/480/600 VAC AT 50/60 HZ, 250 VDC VOLTAGE RATING. 65000 AMPERE AT 240 VAC, 35000 AMPERE AT 480 VAC, 25000 AMPERE AT 600 VAC, 10000... [See More]
- Rated AC Voltage: 240 to 600
- Rated Current: 150
- Rated DC Voltage: 250
- Rated Breaking Capacity: 10000 to 65000
from E-T-A Circuit Breakers
Single pole thermal-magnetic circuit breakers with tease-free, trip-free, press-to-reset snap action mechanism and special dual button manual release which avoids the danger of unintended disconnection (M-type TM CBE to EN 60934). Surface mounted, compact design available with fast acting, standard... [See More]
- Rated DC Voltage: 28
- Trip System Type: Thermal Magnetic
- Rated Current: 30 to 500
- Number of Poles: 1
from SOCOMEC
SIRCO MV PV are manually operated multipolar load break switches. They make and break under load conditions and provide optimum safety isolation for any PV circuit. Advantages Modular device. SIRCO MV PV are devices which are DIN rail or backplate mountable and can be integrated into a modular panel... [See More]
- Rated DC Voltage: 1000
- Trip System Type: Load Break Switch
- Rated Breaking Capacity: 63 to 80
- Number of Poles: 4
from Automation24, Inc.
The transverse auxiliary switch 3RV29011D from Siemens is an ideal complement to circuit breakers in sizes S0 and S00. A screw-type connection and 1 changeover contact allow easy integration of the auxiliary switch 3RV29011D into any switchgear panel. [See More]
- Trip System Type: Electronic
- Terminal Type: Screw terminals
- Features: Auxiliary Contacts
- Approvals / Ratings: CCC, CSA, EAC, UL , CE
from Eaton Corporation
THERMAL MAGNETIC TYPE. 8.25 INCH W X 4.375 INCH D X 12.5 INCH H SIZE. 600 MAX. AC VOLTAGE RATING. 250 MAX. DC VOLTAGE RATING. UL 489, CSA C22.2 APPROVAL. 240/480/600 VAC AT 50/60 HZ, 250 VDC VOLTAGE RATING. 65000 AMPERE AT 240 VAC, 35000 AMPERE AT 480 VAC, 25000 AMPERE AT 600 VAC, 22000 AMPERE AT... [See More]
- Rated AC Voltage: 240 to 600
- Rated Current: 400
- Rated DC Voltage: 250
- Rated Breaking Capacity: 22000 to 65000
from E-T-A Circuit Breakers
Single pole high performance thermal-magnetic circuit breaker, with tease-free, trip-free, snap action mechanism and push/pull on/off actuation (M-type TM CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted in tracked vehicle and... [See More]
- Rated DC Voltage: 28
- Trip System Type: Thermal Magnetic
- Rated Current: 50 to 100
- Number of Poles: 1
from SOCOMEC
Standard UL 508: load break switches for machine control. SIRCO M: they break or switch off under load conditions and provide safety isolation for machine control up to 600 V. • Positive break indication. • DIN-rail or panel mounting. • Padlocking in position 0 using 3 padlocks... [See More]
- Rated DC Voltage: 600
- Trip System Type: Load Break Switch
- Rated Breaking Capacity: 16 to 1200
- Number of Poles: 3 to 8
from Automation24, Inc.
The transverse auxiliary switch 3RV29011E from Siemens is an ideal complement to circuit breakers in sizes S0 and S00. A screw-type connection and two auxiliary contacts (NC/NO) allow easy integration of the auxiliary switch 3RV29011E into any switchgear panel. [See More]
- Trip System Type: Electronic
- Terminal Type: Screw terminals
- Features: Auxiliary Contacts
- Approvals / Ratings: CCC, CSA, EAC, UL , CE
from Eaton Corporation
240 MAX. AC VOLTAGE RATING. UL 489 APPROVAL. 240 VAC VOLTAGE RATING. 100000 AMPERE INTERRUPTING RATING. 150 AMPERE CURRENT RATING. 3 POLE(S). ALUMINUM/COPPER LINE TERMINAL TERMINAL TYPE. CUTLER-HAMMER[R] BRAND. INCLUDES SHUNT TRIP, AUXILIARY CONTACT. MAXIMUM AC VOLTAGE RATING - UOM V [See More]
- Rated AC Voltage: 240
- Rated Breaking Capacity: 100000
- Rated Current: 150
- Features: Auxiliary Contacts
from E-T-A Circuit Breakers
Single pole compact high performance thermal circuit breaker with tease-free, trip-free, snap action mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted in tracked vehicle... [See More]
- Rated AC Voltage: 115
- Rated Current: 0.1000 to 50
- Rated DC Voltage: 28
- Trip System Type: Thermal
from SOCOMEC
SIRCO MC PV are DC load break switches. They make and break under load conditions and provide optimum safety isolation for any PV circuit. Advantages Compact. Thanks to its compact design, the space needed within the combiner box or the solar inverter is greatly reduced. High breaking capacity up to... [See More]
- Rated DC Voltage: 1000
- Trip System Type: Load Break Switch
- Rated Breaking Capacity: 25 to 45
- Number of Poles: 2 to 8
from Automation24, Inc.
The transverse auxiliary switch 3RV29011F from Siemens is an ideal complement to circuit breakers in sizes S0 and S00. A screw-type connection and 2 NO contacts allow easy integration of the auxiliary switch 3RV29011F into any switchgear panel. [See More]
- Trip System Type: Electronic
- Terminal Type: Screw terminals
- Features: Motor Circuit Protection; Auxiliary Contacts
- Approvals / Ratings: UL, CSA, CE, EAC, CCC
from Eaton Corporation
ELECTRONIC, MOLDED CASE TYPE. 8.25 INCH W X 5.5 INCH D X 16 INCH H SIZE. 600 MAX. AC VOLTAGE RATING. 600 VAC AT 50/60 HZ VOLTAGE RATING. 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 480 VAC, 50 KILOAMPERE AT 600 VAC (UL). 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 415 VAC, 35 KILOAMPERE AT 690 VAC... [See More]
- Rated AC Voltage: 600
- Rated Breaking Capacity: 35000 to 200000
- Rated Current: 800
- Trip System Type: Electronic
from E-T-A Circuit Breakers
Single pole, miniaturised, aircraft style thermal circuit breaker with tease-free, trip-free, snap action mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted, available in... [See More]
- Rated AC Voltage: 115
- Rated Current: 1 to 35
- Rated DC Voltage: 28
- Trip System Type: Thermal
from SOCOMEC
SIDERMAT are manually operated 3 or 4 pole load break switches with visible breaking and a remote tripping function. They make and break under load conditions and provide safety isolation for any low voltage circuit. The tripping function is used to provide the following functions: - personal... [See More]
- Rated AC Voltage: 24 to 400
- Rated Breaking Capacity: 250 to 1800
- Rated DC Voltage: 12 to 220
- Trip System Type: Load Break Switch
from Eaton Corporation
MOLDED CASE, THERMAL MAGNETIC TYPE. 4.125 INCH W X 3.375 INCH D X 6 INCH H SIZE. 600 MAX. AC VOLTAGE RATING. 250 MAX. DC VOLTAGE RATING. UL APPROVAL. 600 VAC AT 50/60 HZ, 250 VDC VOLTAGE RATING. 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250 VDC... [See More]
- Rated AC Voltage: 600
- Rated Current: 125
- Rated DC Voltage: 250
- Rated Breaking Capacity: 10000 to 65000
from E-T-A Circuit Breakers
Three pole, aircraft style thermal circuit breaker with trip-free mechanism and push/pull on/off manual actuation. An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted, temperature compensated, with optional auxiliary contacts. The robust design is... [See More]
- Rated AC Voltage: 200
- Rated Current: 20 to 50
- Rated DC Voltage: 28
- Trip System Type: Thermal
from SOCOMEC
SIRCO and SIRCO AC are manually operated multipolar load break switches. They make and break under load conditions and provide safety isolation. SIRCO are designed for 415 VAC and DC low voltage electrical circuits. SIRCO AC are designed for heavy duty applications up to 690 VAC - AC 23. Advantages... [See More]
- Rated AC Voltage: 230 to 400
- Rated Breaking Capacity: 125 to 5000
- Rated DC Voltage: 24 to 48
- Trip System Type: Load Break Switch
from Eaton Corporation
MOLDED CASE, THERMAL MAGNETIC TYPE. 480 MAX. AC VOLTAGE RATING. 250 MAX. DC VOLTAGE RATING. UL, CSA APPROVAL. 240/480 VAC AT 50/60 HZ, 250 VDC (UL 489) VOLTAGE RATING. 65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC, 10 KILOAMPERE AT 250 VDC (UL 489) INTERRUPTING RATING. 15 AMPERE AT 40 DEG C... [See More]
- Rated AC Voltage: 240 to 480
- Rated Current: 15
- Rated DC Voltage: 250
- Rated Breaking Capacity: 10000 to 65000
from E-T-A Circuit Breakers
Single (type 410), double (type 520) and three pole (type 530) high performance thermal-magnetic circuit breakers with tease-free, trip-free, snap action mechanism and toggle actuation (S-type TM CBE to EN 60 934; also to EN 60 947). Designed for rail, panel or surface mounting. Available with a... [See More]
- Rated AC Voltage: 660
- Rated Current: 7 to 125
- Rated DC Voltage: 220
- Trip System Type: Thermal Magnetic
from SOCOMEC
SIDER and SIDER ND are manually operated 3 or 4 pole load break switches with visible breaking. They make and break under load conditions and provide safety isolation for any low voltage circuit. Advantages Safety thanks to visible breaking. Visible breaking and positive break indication ensure safe... [See More]
- Rated AC Voltage: 250 to 400
- Rated Breaking Capacity: 125 to 1600
- Rated DC Voltage: 24 to 48
- Trip System Type: Load Break Switch
from Eaton Corporation
MOLDED CASE, THERMAL MAGNETIC TYPE. 480 MAX. AC VOLTAGE RATING. 250 MAX. DC VOLTAGE RATING. UL, CSA APPROVAL. 240/480 VAC AT 50/60 HZ, 250 VDC (UL 489) VOLTAGE RATING. 65 KILOAMPERE AT 240 VAC, 22 KILOAMPERE AT 480 VAC, 10 KILOAMPERE AT 250 VDC (UL 489) INTERRUPTING RATING. 20 AMPERE AT 40 DEG C... [See More]
- Rated AC Voltage: 240 to 480
- Rated Current: 20
- Rated DC Voltage: 250
- Rated Breaking Capacity: 10000 to 65000
from E-T-A Circuit Breakers
Three pole, miniaturised, aircraft style thermal circuit breaker with tease-free, trip-free, snap action mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted, available in... [See More]
- Rated AC Voltage: 200
- Rated Current: 1 to 30
- Rated DC Voltage: 28
- Trip System Type: Thermal
from SOCOMEC
SIRCO MOT AT are motorised multipolar load break switches. Thanks to their remotely operated control, they make and break under load conditions and provide safety isolation for any low voltage electrical circuit. The electrical control is ensured by volt-free contacts using either an impulse or... [See More]
- Rated AC Voltage: 415 to 440
- Trip System Type: Load Break Switch
- Rated Breaking Capacity: 125 to 3200
- Number of Poles: 3 to 4
from Eaton Corporation
MOLDED CASE, THERMAL MAGNETIC TYPE. 277 MAX. AC VOLTAGE RATING. 125 MAX. DC VOLTAGE RATING. UL, CSA APPROVAL. 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ, 125 VDC (UL 489) VOLTAGE RATING. 65 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480 VAC STAR/277 VAC, 14 KILOAMPERE AT 125 VDC (UL 489)... [See More]
- Rated AC Voltage: 240 to 480
- Rated Current: 70
- Rated DC Voltage: 125
- Rated Breaking Capacity: 14000 to 65000
from E-T-A Circuit Breakers
Single pole, miniaturised aircraft simulator switch with extremely fast magnetic trip time. Blade, screw and wire wrap terminals. Aircraft style threadneck and push/pull button with white trip indicator ring. Current rating marked on the push button according to customer' s request by adhesive... [See More]
- Rated DC Voltage: 28
- Features: Miniature Circuit Breaker; Trip Indicator; Auxiliary Contacts
- Number of Poles: 1
- Text for Mounting: flange threadneck
from SOCOMEC
SIRCO M and MV are manually operated and modular multipolar load break switches. They make and break under load conditions and provide safety isolation for any low voltage circuit, particularly for machine control circuits. Through the use of accessories,SIRCO M can be transformed into multipolar... [See More]
- Rated AC Voltage: 415 to 690
- Rated Breaking Capacity: 16 to 160
- Rated DC Voltage: 110 to 400
- Trip System Type: Load Break Switch
from Eaton Corporation
MOLDED CASE, THERMAL MAGNETIC TYPE. 4.125 INCH W X 3.375 INCH D X 6 INCH H SIZE. 600 MAX. AC VOLTAGE RATING. 250 MAX. DC VOLTAGE RATING. UL APPROVAL. 600 VAC AT 50/60 HZ, 250 VDC VOLTAGE RATING. 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC, 22 KILOAMPERE AT 250 VDC... [See More]
- Rated AC Voltage: 600
- Rated Current: 100
- Rated DC Voltage: 250
- Rated Breaking Capacity: 22000 to 100000
from E-T-A Circuit Breakers
Single pole miniaturised magnetic circuit breakers with unique high-speed operating mechanism and push/pull on/off manual actuation. Fitted with electrically separate excitation and switching circuits, and one pair of auxiliary contacts which close when the main circuit is open. Also suitable for... [See More]
- Rated AC Voltage: 120
- Rated Current: 0.0100 to 5
- Rated DC Voltage: 60
- Trip System Type: Magnetic Hydraulic
from Eaton Corporation
ELECTRONIC, MOLDED CASE TYPE. 8.25 INCH W X 5.5 INCH D X 16 INCH H SIZE. 690 MAX. AC VOLTAGE RATING. 240/480/600 VAC AT 50/60 HZ (UL 489). 240/415/690 VAC AT 50/60 HZ (IEC) VOLTAGE RATING. 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC (UL 489). 100 KILOAMPERE AT 240... [See More]
- Rated AC Voltage: 240 to 690
- Rated Breaking Capacity: 25000 to 100000
- Rated Current: 1200
- Trip System Type: Electronic
from E-T-A Circuit Breakers
Single and multipole magnetic circuit breakers with trip-free mechanism and toggle actuation. A choice of fast magnetic or hydraulically delayed switching characteristics (S-type MO or HM CBE to EN 60934) ensures suitability for a wide range of applications. Industry standard dimensions and panel... [See More]
- Rated AC Voltage: 415
- Rated Current: 1 to 50
- Rated DC Voltage: 80
- Trip System Type: Magnetic Hydraulic
from Eaton Corporation
MOLDED CASE, THERMAL MAGNETIC TYPE. 690 MAX. AC VOLTAGE RATING. UL 489, CSA C22.2 APPROVAL. 240/480/600 VAC AT 50/60 HZ (UL 489), 220/240/380/415/600/690 VAC AT 50/60 HZ (IEC) VOLTAGE RATING. 18 KILOAMPERE AT 240 VAC, 14 KILOAMPERE 480 VAC, 10 KILOAMPERE AT 600 VAC (UL 489). 18 KILOAMPERE AT 220/240... [See More]
- Rated AC Voltage: 220 to 690
- Rated Breaking Capacity: 10000 to 18000
- Rated Current: 175
- Trip System Type: Thermal Magnetic
from E-T-A Circuit Breakers
Single and multipole magnetic circuit breakers with trip-free mechanism and toggle actuation. A choice of fast magnetic only or hydraulically delayed switching characteristics (S-type MO or HM CBE to EN 60934) ensures suitability for a wide range of applications. Industry standard dimensions and... [See More]
- Rated AC Voltage: 415
- Rated Current: 0.0200 to 50
- Rated DC Voltage: 80
- Trip System Type: Magnetic Hydraulic
from Eaton Corporation
37MM/37SS SERIES MODULAR METER STACK USED ON. UL APPROVAL. 208 VAC STAR/120 VAC VOLTAGE RATING. BOLT ON MOUNTING. 100 KILOAMPERE INTERRUPTING RATING. 125 AMPERE CURRENT RATING. 3 POLE(S). CUTLER-HAMMER[R] BRAND. INCLUDES TYPE CSR 1NO-1NC AUXILIARY CONTACT. CHH MODEL [See More]
- Rated AC Voltage: 120 to 208
- Rated Breaking Capacity: 100000
- Rated Current: 125
- Features: Auxiliary Contacts
from E-T-A Circuit Breakers
Single, two and three pole magnetic circuit breakers with trip-free mechanism and push/pull on/off manual actuation. A choice of fast magnetic only or hydraulically delayed switching characteristics (Stype MO or HM CBE to EN 60934) ensures suitability for a wide range of applications. Convenient... [See More]
- Rated AC Voltage: 415
- Rated Current: 0.0200 to 50
- Rated DC Voltage: 80
- Trip System Type: Magnetic Hydraulic