Bolt-on Circuit Breakers

75 Results
Ground Fault Breaker -- CHB115EPD
from Eaton Corporation

PB PANELBOARD USED ON. BOLT ON MOUNTING. 15 AMPERE CURRENT RATING. 1 POLE(S). WITH GROUND FAULT EQUIPMENT PROTECTION. CHB MODEL [See More]

  • Mounting Style: Bolt-on
  • Number of Poles: 1
  • Rated Current: 15
  • Miniature Circuit Breaker Features: Ground Fault Circuit Interrupter
Explosionproof Enclosed Circuit Breaker -- NEAB12215C
from O-Z/Gedney

BOLTED ENCLOSURE TYPE. (2) 1/2 INCH HUB SIZE. SAND CAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL. UL, CSA APPROVAL. 240 VAC, 125/250 VDC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G... [See More]

  • Mounting Style: Bolt-on
  • Rated DC Voltage: 125 to 250
  • Rated AC Voltage: 240
  • Rated Current: 15
Explosionproof Enclosed Circuit Breaker -- AEAB12615C
from Appleton Electric

BOLTED ENCLOSURE TYPE. 1 1/2 INCH HUB SIZE. COPPER FREE ALUMINUM ENCLOSURE MATERIAL. UL 877, CSA C22.2 APPROVAL. 240/480/600 VAC, 125/250 VDC VOLTAGE RATING. CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE. 65000 AMPERE AT 240 VAC,... [See More]

  • Mounting Style: Bolt-on
  • Rated DC Voltage: 125 to 250
  • Rated AC Voltage: 240 to 600
  • Rated Current: 15
Ground Fault Protection Products
from Schneider Electric

Ground Fault Protection Products. Ground fault protection or monitoring from 30mA to 30A. For PowerPact H- and J-Frame circuit breakers. Ground fault protection from 30mA to 3A [See More]

  • Mounting Style: Drawout Mount; Din Rail Mounted; Bolt-on
  • Trip System Type: Electronic
  • Rated Current: 0.0300 to 30
  • Miniature Circuit Breaker Features: Ground Fault Circuit Interrupter
Auto, Manual Reset Circuit Breakers -- Automotive
from Trimax Circuit Protectors

MX31 Series are ruggedly designed automatic and manual reset circuit protectors for demanding applications within the automotive, marine and lawn-and-garden industries, to name just a few. The MX31 is a low-voltage breaker which operates on the "snap-action" bi-metallic element principle. When an... [See More]

  • Mounting Style: Bolt-on
  • Rated Breaking Capacity: 5 to 50
  • Rated DC Voltage: 12 to 24
  • Manual Actuator Type: Pushbutton
Fuses & Overcurrent Protection - Circuit Breakers - Box - Series: Box-Style Circuit Breakers - 30055-8 -- 30055-8
from Littelfuse, Inc.

Steel or plastic housing. Steel box type is approximately 1 ¼" x ¾" x 2/3" Comes with integral brackets (to be directly affixed with screws or bolts) or without (needs a mounting bracket) Breakers have 10-32 studs, blades or wire leads Wire lead type has a 10" wire loop connected to studs... [See More]

  • Mounting Style: Bolt-on
  • Text for Mounting: Bolt-Down
  • Rated DC Voltage: 12
  • Terminal Type: 10-32 studs
Circuit breaker Siemens SIRIUS 3RV20110AA10 [3RV20110AA10 from Siemens Corporation]
from Automation24, Inc.

The SIRIUS circuit breaker 3RV2011-0AA10 from Siemens in size S00 is a compact, current-limiting circuit breaker for load feeders up to 0.04 kW at AC-3/400 V. Due to a short-circuit protection of 2.1 A and an adjustable overload protection of 0.11-0.16 A, the circuit breaker 3RV2011-0AA10 is ideally... [See More]

  • Mounting Style: Bolt-on
  • Number of Poles: 3
  • Trip System Type: Electronic
  • Features: Motor Circuit Protection
Electronic device circuit breaker - EC 1 12DC/10A S-C - 3000759
from PHOENIX CONTACT USA

Electronic circuit breaker, on/off control input, nominal current: 10 A [See More]

  • Mounting Style: Bolt-on
  • Operating Temperature: 68 to 140
  • Trip System Type: Electronic
Hydraulic Magnetic 1-3 Pole, High Amperage Circuit Breakers -- F Series
from Carling Technologies, Inc.

The F-Series hydraulic/magnetic high amperage circuit breakers are designed to handle high current applications in extremely hot and/or cold locations. Due to its time-proven hydraulic/magnetic design, the F-Series load sensing mechanism is insensitive to changes in ambient or enclosure temperature,... [See More]

  • Mounting Style: Bolt-on
  • Rated Current: 100 to 700
  • Rated DC Voltage: 125
  • Rated Breaking Capacity: 25000 to 50000
Ground Fault Breaker -- CHB120GF
from Eaton Corporation

PB PANELBOARD USED ON. BOLT ON MOUNTING. 20 AMPERE CURRENT RATING. 1 POLE(S). WITH GROUND FAULT PERSONNEL PROTECTION. CHB MODEL [See More]

  • Mounting Style: Bolt-on
  • Number of Poles: 1
  • Rated Current: 20
  • Miniature Circuit Breaker Features: Ground Fault Circuit Interrupter
Explosionproof Enclosed Circuit Breaker -- EB1EH2W15
from Appleton Electric

BOLTED ENCLOSURE TYPE. COPPER FREE ALUMINUM ENCLOSURE MATERIAL. 480 VAC AT 60 HZ/250 VDC VOLTAGE RATING. NEMA 3R/7B/7C/7D/9E/9F/9G, CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE. 15 AMPERE CURRENT RATING. 2 POLE(S). DUST IGNITION PROOF, EXPLOSION PROOF. 2... [See More]

  • Mounting Style: Bolt-on
  • Rated DC Voltage: 250
  • Rated AC Voltage: 480
  • Rated Current: 15
MasterPact Universal Power Circuit Breakers
from Schneider Electric

MasterPact Universal Power Circuit Breakers. High current air circuit breakers from 630 to 1600 A. High current air circuit breakers from 800 A to 6,300 A. UL Listed Masterpact Circuit Breakers 1600A - 6000A. Micrologic electronic trip units are designed for use in both PowerPact and Masterpact... [See More]

  • Mounting Style: Drawout Mount; Bolt-on
  • Trip System Type: Electronic
  • Rated Current: 630 to 6300
Panel Mount Circuit Breakers -- Automotive
from Trimax Circuit Protectors

Designed for off-road vehicles, buses, RVs, trolling motors, and other battery-powered machines with rugged applications. MX36-GCB Series offers three types of panel mount high-amp circuit breakers. All are waterproof and meet IP67 standards. MX36-GCB (shown): Type III, manual reset with switch,... [See More]

  • Mounting Style: Bolt-on
  • Rated Breaking Capacity: 25 to 200
  • Rated DC Voltage: 48
  • Manual Actuator Type: Pushbutton
Fuses & Overcurrent Protection - Circuit Breakers - Box - Series: Box-Style Circuit Breakers - 30128-10-BX -- 30128-10-BX
from Littelfuse, Inc.

This product is not recommended for new designs [See More]

  • Mounting Style: Bolt-on
  • Text for Mounting: Bolt-Down
  • Rated DC Voltage: 12
  • Terminal Type: 10-32 studs
Circuit breaker Siemens SIRIUS 3RV23111GC10 [3RV23111GC10 from Siemens Corporation]
from Automation24, Inc.

The SIRIUS circuit breaker 3RV23111GC10 from Siemens in size S00 is a compact, current-limiting circuit breaker for load feeders up to 2.2 kW at AC-3/400 V. Due to a short-circuit protection of 82 A and a rated current of 6.3 A, the circuit breaker 3RV23111GC10 is ideally suited for the protection... [See More]

  • Mounting Style: Bolt-on
  • Trip System Type: Electronic
  • Rated AC Voltage: 690
  • Number of Poles: 3
Hydraulic Magnetic 1-3 Pole, TUV Certified IEC/EN 60947-2 Circuit Breakers -- CX Series
from Carling Technologies, Inc.

The CX-Series hydraulic/magnetic circuit breaker features a unique and innovative patent pending arc quenching configuration that allows it to safely handle high amperage and high DC voltage applications in a compact package. By using a patent pending magnetic flux boosting terminal configuration, a... [See More]

  • Mounting Style: Bolt-on
  • Rated Current: 1 to 175
  • Rated DC Voltage: 250 to 600
  • Rated Breaking Capacity: 600 to 10000
Ground Fault Breaker -- CHB130GF
from Eaton Corporation

PB PANELBOARD USED ON. BOLT ON MOUNTING. 30 AMPERE CURRENT RATING. 1 POLE(S). WITH GROUND FAULT PERSONNEL PROTECTION. CHB MODEL [See More]

  • Mounting Style: Bolt-on
  • Number of Poles: 1
  • Rated Current: 30
  • Miniature Circuit Breaker Features: Ground Fault Circuit Interrupter
Explosionproof Enclosed Circuit Breaker -- EB2EH2W100
from Appleton Electric

BOLTED ENCLOSURE TYPE. COPPER FREE ALUMINUM ENCLOSURE MATERIAL. 480 VAC AT 60 HZ/250 VDC VOLTAGE RATING. NEMA 3R/7B/7C/7D/9E/9F/9G, CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE. 100 AMPERE CURRENT RATING. 2 POLE(S). DUST IGNITION PROOF, EXPLOSION PROOF. 2... [See More]

  • Mounting Style: Bolt-on
  • Rated DC Voltage: 250
  • Rated AC Voltage: 480
  • Rated Current: 100
Molded Case Circuit Breakers
from Schneider Electric

Molded Case Circuit Breakers. A flexible, high-performance offer, certified to global standards from 15 to 125 A. A flexible, high-performance offer, certified to global standards for ratings from 15 to 150A. A flexible, high-performance offer, certified to global standards for ratings from 70 to... [See More]

  • Mounting Style: Bolt-on
  • Trip System Type: Electronic
  • Rated Current: 15 to 3000
  • Number of Poles: 1 to 3
Surface Mount Circuit Breakers -- Automotive
from Trimax Circuit Protectors

Designed for off-road vehicles, buses, RVs, trolling motors, and other battery-powered machines with rugged applications. MX36-GCA Series offers three types of surface mount high-amp circuit breakers. All are waterproof and meet IP67 standards. MX36-GCA (shown): Type III, manual reset with switch,... [See More]

  • Mounting Style: Bolt-on
  • Rated Breaking Capacity: 25 to 200
  • Rated DC Voltage: 48
  • Manual Actuator Type: Pushbutton
Fuses & Overcurrent Protection - Circuit Breakers - Box - Series: Box-Style Circuit Breakers - 30128-15-BX -- 30128-15-BX
from Littelfuse, Inc.

This product is not recommended for new designs [See More]

  • Mounting Style: Bolt-on
  • Text for Mounting: Bolt-Down
  • Rated DC Voltage: 12
  • Terminal Type: 10-32 studs
Manual motor starter LS ELECTRIC MMS-32H 0.16A EXP - 0705000100 [705000100 from LS ELECTRIC America Inc.]
from Automation24, Inc.

Manual motor starter MMS-32H 0.16A EXP - 0705000100 from LS ELECTRIC is a compact, current-limiting manual motor starter for load feeders. Thanks to a short-circuit protection of 2 A and an adjustable overload protection of 0.1-0.16 A, the circuit breaker MMS-32H 0.16A EXP - 0705000100 is ideally... [See More]

  • Mounting Style: Bolt-on
  • Trip System Type: Electronic
  • Rated AC Voltage: 690
  • Number of Poles: 3
Hydraulic Magnetic 1-6 Pole Circuit Breakers -- E Series
from Carling Technologies, Inc.

The E-Series hydraulic/magnetic circuit breakers are ideally suited for higher current and voltage applications. They offer front and back mounting, screw terminals, stud terminals and heavy duty box wire connectors for solid wire or a pressure plate connector for standard wire. A Power Selector... [See More]

  • Mounting Style: Bolt-on
  • Rated DC Voltage: 65 to 125
  • Rated AC Voltage: 120 to 600
  • Rated Current: 0.0200 to 125
Ground Fault Breaker -- CHB220EPD
from Eaton Corporation

EQUIPMENT PROTECTOR TYPE. PB PANELBOARD USED ON. BOLT ON MOUNTING. 20 AMPERE CURRENT RATING. 2 POLE(S). CHB MODEL [See More]

  • Mounting Style: Bolt-on
  • Number of Poles: 2
  • Rated Current: 20
  • Miniature Circuit Breaker Features: Supplementary Protector; Ground Fault Circuit Interrupter
Explosionproof Enclosed Circuit Breaker -- EB3JB2W125
from Appleton Electric

BOLTED ENCLOSURE TYPE. COPPER FREE ALUMINUM ENCLOSURE MATERIAL. 600 VAC AT 60 HZ/250 VDC VOLTAGE RATING. NEMA 3R/7B/7C/7D/9E/9F/9G, CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE. 125 AMPERE CURRENT RATING. 2 POLE(S). DUST IGNITION PROOF, EXPLOSION PROOF. 2... [See More]

  • Mounting Style: Bolt-on
  • Rated DC Voltage: 250
  • Rated AC Voltage: 600
  • Rated Current: 125
Fuses & Overcurrent Protection - Circuit Breakers - Box - Series: Box-Style Circuit Breakers - 30128-20-BX -- 30128-20-BX
from Littelfuse, Inc.

This product is not recommended for new designs [See More]

  • Mounting Style: Bolt-on
  • Text for Mounting: Bolt-Down
  • Rated DC Voltage: 12
  • Terminal Type: 10-32 studs
Miniature circuit breaker LS ELECTRIC BK63H 1P B10A 6kA 277VAC UL1077 - 0626034863 [626034863 from LS ELECTRIC America Inc.]
from Automation24, Inc.

UL1077 miniature circuit breaker BK63H 1P B10A 6kA 277VAC UL1077 - 0626034863 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 1 pole, B trip curve, and operates with 277 V AC operating voltages with a 10 A current rating. The BK63H 1P B10A... [See More]

  • Mounting Style: Bolt-on
  • Rated Current: 10
  • Rated AC Voltage: 277
  • Trip System Type: Thermal Magnetic
Ground Fault Breaker -- CHB230EPD
from Eaton Corporation

EQUIPMENT PROTECTOR TYPE. PB PANELBOARD USED ON. BOLT ON MOUNTING. 30 AMPERE CURRENT RATING. 2 POLE(S). CHB MODEL [See More]

  • Mounting Style: Bolt-on
  • Number of Poles: 2
  • Rated Current: 30
  • Miniature Circuit Breaker Features: Supplementary Protector; Ground Fault Circuit Interrupter
Explosionproof Enclosed Circuit Breaker -- N1D75-15B
from Appleton Electric

BOLTED ENCLOSURE TYPE. 1/2 INCH / 3/4 INCH HUB SIZE. GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL. 120/240 VAC VOLTAGE RATING. NEMA 3/4X/12/7C/7D, CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE. 15 AMPERE CURRENT RATING. 1 POLE(S). EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT. DEAD END HUB... [See More]

  • Mounting Style: Bolt-on
  • Rated Current: 15
  • Rated AC Voltage: 120 to 240
  • Trip System Type: Thermal
Fuses & Overcurrent Protection - Circuit Breakers - Box - Series: Box-Style Circuit Breakers - 30128-25 -- 30128-25
from Littelfuse, Inc.

Steel or plastic housing. Steel box type is approximately 1 ¼" x ¾" x 2/3" Comes with integral brackets (to be directly affixed with screws or bolts) or without (needs a mounting bracket) Breakers have 10-32 studs, blades or wire leads Wire lead type has a 10" wire loop connected to studs... [See More]

  • Mounting Style: Bolt-on
  • Text for Mounting: Bolt-Down
  • Rated DC Voltage: 12
  • Terminal Type: 10-32 studs
Miniature circuit breaker LS ELECTRIC BK63H 2P B10A 6kA 480Y-277VAC UL1077 - 0627041063 [627041063 from LS ELECTRIC America Inc.]
from Automation24, Inc.

UL1077 miniature circuit breaker BK63H 2P B10A 6kA 480Y/277VAC UL1077 - 0627041063 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 2 poles, B trip curve, and operates with 480Y/277 V AC operating voltages with a 10 A current rating. The... [See More]

  • Mounting Style: Bolt-on
  • Rated Current: 10
  • Rated AC Voltage: 277 to 480
  • Trip System Type: Thermal Magnetic
Ground Fault Breaker -- CHB260EPD
from Eaton Corporation

EQUIPMENT PROTECTOR TYPE. PB PANELBOARD USED ON. BOLT ON MOUNTING. 60 AMPERE CURRENT RATING. 2 POLE(S). CHB MODEL [See More]

  • Mounting Style: Bolt-on
  • Number of Poles: 2
  • Rated Current: 60
  • Miniature Circuit Breaker Features: Supplementary Protector; Ground Fault Circuit Interrupter
Fuses & Overcurrent Protection - Circuit Breakers - Box - Series: Box-Style Circuit Breakers - 30128-30-BX -- 30128-30-BX
from Littelfuse, Inc.

This product is not recommended for new designs [See More]

  • Mounting Style: Bolt-on
  • Text for Mounting: Bolt-Down
  • Rated DC Voltage: 12
  • Terminal Type: 10-32 studs
Miniature circuit breaker LS ELECTRIC BK63H 3P B10A 6kA 480Y-277VAC UL1077 - 0628031163 [628031163 from LS ELECTRIC America Inc.]
from Automation24, Inc.

UL1077 miniature circuit breaker BK63H 3P B10A 6kA 480Y/277VAC UL1077 - 0628031163 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 3 poles, B trip curve, and operates with 480Y/277 V AC operating voltages with a 10 A current rating. The... [See More]

  • Mounting Style: Bolt-on
  • Rated Current: 10
  • Rated AC Voltage: 277 to 480
  • Trip System Type: Thermal Magnetic
Standard Small Frame Breaker -- 96-1924-13
from Eaton Corporation

35MM/35SS SERIES MODULAR METER STACK USED ON. 120/240 VAC VOLTAGE RATING. BOLT ON MOUNTING. 100 KILOAMPERE INTERRUPTING RATING. 225 AMPERE CURRENT RATING. 2 POLE(S) [See More]

  • Mounting Style: Bolt-on
  • Rated Current: 225
  • Rated AC Voltage: 120 to 240
  • Rated Breaking Capacity: 100000
Fuses & Overcurrent Protection - Circuit Breakers - Box - Series: Box-Style Circuit Breakers - 30128-40-BX -- 30128-40-BX
from Littelfuse, Inc.

This product is not recommended for new designs [See More]

  • Mounting Style: Bolt-on
  • Text for Mounting: Bolt-Down
  • Rated DC Voltage: 12
  • Terminal Type: 10-32 studs
Miniature circuit breaker LS ELECTRIC BK63HU 1P B10A 10kA 277VAC UL489 - 0626042663 [626042663 from LS ELECTRIC America Inc.]
from Automation24, Inc.

UL489 miniature circuit breaker BK63HU 1P B10A 10kA 277VAC UL489 - 0626042663 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 1 pole, B trip curve, and operates with 277 V AC operating voltages with a 10 A current rating. The BK63HU 1P... [See More]

  • Mounting Style: Bolt-on
  • Rated Current: 10
  • Rated AC Voltage: 277
  • Trip System Type: Thermal Magnetic
Standard Small Frame Breaker -- BAB2025HV
from Eaton Corporation

THERMAL MAGNETIC TYPE. 120 VAC FLUORESCENT LIGHT USED ON. 14 TO 4 AWG (ALUMINUM/COPPER, LOAD) WIRE SIZE. UL 489, CSA APPROVAL. 240 VAC VOLTAGE RATING. BOLT ON MOUNTING. 10 KILOAMPERE INTERRUPTING RATING. 25 AMPERE CURRENT RATING. 2 POLE(S). EXTENDED TANG LINE TERMINAL, STEEL BOX LUG LOAD TERMINAL... [See More]

  • Mounting Style: Bolt-on
  • Rated Current: 25
  • Rated AC Voltage: 240
  • Rated Breaking Capacity: 10000
Fuses & Overcurrent Protection - Circuit Breakers - Box - Series: Box-Style Circuit Breakers - 30138-15 -- 30138-15
from Littelfuse, Inc.

Steel or plastic housing. Steel box type is approximately 1 ¼" x ¾" x 2/3" Comes with integral brackets (to be directly affixed with screws or bolts) or without (needs a mounting bracket) Breakers have 10-32 studs, blades or wire leads Wire lead type has a 10" wire loop connected to studs... [See More]

  • Mounting Style: Bolt-on
  • Text for Mounting: Bolt-Down
  • Rated DC Voltage: 12
  • Terminal Type: 10-32 studs
Miniature circuit breaker LS ELECTRIC BK63HU 2P B10A 10kA 480Y-277VAC UL489 - 0627048863 [627048863 from LS ELECTRIC America Inc.]
from Automation24, Inc.

UL489 miniature circuit breaker BK63HU 2P B10A 10kA 480Y/277VAC UL489 - 0627048863 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 2 poles, B trip curve, and operates with 480Y/277 V AC operating voltages with a 10 A current rating. The... [See More]

  • Mounting Style: Bolt-on
  • Rated Current: 10
  • Rated AC Voltage: 277 to 480
  • Trip System Type: Thermal Magnetic
Standard Small Frame Breaker -- CC2100X
from Eaton Corporation

1MP/1MM/3MM SERIES 200 AMPERE MODULAR METER STACK USED ON. 120/240 VAC VOLTAGE RATING. BOLT ON MOUNTING. 10 KILOAMPERE INTERRUPTING RATING. 100 AMPERE CURRENT RATING. 2 POLE(S) [See More]

  • Mounting Style: Bolt-on
  • Rated Current: 100
  • Rated AC Voltage: 120 to 240
  • Rated Breaking Capacity: 10000
Fuses & Overcurrent Protection - Circuit Breakers - Box - Series: Box-Style Circuit Breakers - 30138-30-BX -- 30138-30-BX
from Littelfuse, Inc.

This product is not recommended for new designs [See More]

  • Mounting Style: Bolt-on
  • Text for Mounting: Bolt-Down
  • Rated DC Voltage: 12
  • Terminal Type: 10-32 studs
Miniature circuit breaker LS ELECTRIC BK63HU 3P B10A 10kA 480Y-277VAC UL489 - 0628038963 [628038963 from LS ELECTRIC America Inc.]
from Automation24, Inc.

UL489 miniature circuit breaker BK63HU 3P B10A 10kA 480Y/277VAC UL489 - 0628038963 from LS ELECTRIC provides reliable circuit protection for multiple devices per UL489 guidelines. It features 3 poles, B trip curve, and operates with 480Y/277 V AC operating voltages with a 10 A current rating. The... [See More]

  • Mounting Style: Bolt-on
  • Rated Current: 10
  • Rated AC Voltage: 277 to 480
  • Trip System Type: Thermal Magnetic
Standard Small Frame Breaker -- CHB110
from Eaton Corporation

BRANCH, RENEWAL TYPE. PB PANELBOARD USED ON. BOLT ON MOUNTING. 10 AMPERE CURRENT RATING. 1 POLE(S). CHB MODEL [See More]

  • Mounting Style: Bolt-on
  • Number of Poles: 1
  • Rated Current: 10
  • Text for Mounting: BOLT ON
Fuses & Overcurrent Protection - Circuit Breakers - Box - Series: Box-Style Circuit Breakers - 30172-15-BX -- 30172-15-BX
from Littelfuse, Inc.

This product is not recommended for new designs [See More]

  • Mounting Style: Bolt-on
  • Text for Mounting: Bolt-Down
  • Rated DC Voltage: 24
  • Terminal Type: 10-32 studs
Standard Small Frame Breaker -- CHB125
from Eaton Corporation

BRANCH, RENEWAL TYPE. PB PANELBOARD USED ON. BOLT ON MOUNTING. 25 AMPERE CURRENT RATING. 1 POLE(S). CHB MODEL [See More]

  • Mounting Style: Bolt-on
  • Number of Poles: 1
  • Rated Current: 25
  • Text for Mounting: BOLT ON
Fuses & Overcurrent Protection - Circuit Breakers - Box - Series: Box-Style Circuit Breakers - 30172-20-BX -- 30172-20-BX
from Littelfuse, Inc.

This product is not recommended for new designs [See More]

  • Mounting Style: Bolt-on
  • Text for Mounting: Bolt-Down
  • Rated DC Voltage: 24
  • Terminal Type: 10-32 studs
Standard Small Frame Breaker -- CHB130
from Eaton Corporation

BRANCH, RENEWAL TYPE. PB PANELBOARD USED ON. BOLT ON MOUNTING. 30 AMPERE CURRENT RATING. 1 POLE(S). CHB MODEL [See More]

  • Mounting Style: Bolt-on
  • Number of Poles: 1
  • Rated Current: 30
  • Text for Mounting: BOLT ON
Fuses & Overcurrent Protection - Circuit Breakers - Box - Series: Box-Style Circuit Breakers - 30172-30 -- 30172-30
from Littelfuse, Inc.

This product is not recommended for new designs [See More]

  • Mounting Style: Bolt-on
  • Rated Current: 30
  • Rated DC Voltage: 24
  • Text for Mounting: Bolt-Down
Standard Small Frame Breaker -- CHB140
from Eaton Corporation

BRANCH, RENEWAL TYPE. PB PANELBOARD USED ON. BOLT ON MOUNTING. 40 AMPERE CURRENT RATING. 1 POLE(S). CHB MODEL [See More]

  • Mounting Style: Bolt-on
  • Number of Poles: 1
  • Rated Current: 40
  • Text for Mounting: BOLT ON
Fuses & Overcurrent Protection - Circuit Breakers - Box - Series: Box-Style Circuit Breakers - 30507-60-BX -- 30507-60-BX
from Littelfuse, Inc.

This product is not recommended for new designs [See More]

  • Mounting Style: Bolt-on
  • Text for Mounting: Bolt-Down
  • Rated DC Voltage: 12
  • Terminal Type: 10-32 studs
Standard Small Frame Breaker -- CHB150
from Eaton Corporation

BRANCH, RENEWAL TYPE. PB PANELBOARD USED ON. BOLT ON MOUNTING. 50 AMPERE CURRENT RATING. 1 POLE(S). CHB MODEL [See More]

  • Mounting Style: Bolt-on
  • Number of Poles: 1
  • Rated Current: 50
  • Text for Mounting: BOLT ON
Fuses & Overcurrent Protection - Circuit Breakers - Box - Series: Box-Style Circuit Breakers - 3088-60-BX -- 3088-60-BX
from Littelfuse, Inc.

This product is not recommended for new designs [See More]

  • Mounting Style: Bolt-on
  • Text for Mounting: Bolt-Down
  • Rated DC Voltage: 12
  • Terminal Type: 10-32 studs
Standard Small Frame Breaker -- CHB160
from Eaton Corporation

BRANCH, RENEWAL TYPE. PB PANELBOARD USED ON. BOLT ON MOUNTING. 60 AMPERE CURRENT RATING. 1 POLE(S). CHB MODEL [See More]

  • Mounting Style: Bolt-on
  • Number of Poles: 1
  • Rated Current: 60
  • Text for Mounting: BOLT ON
Fuses & Overcurrent Protection - Circuit Breakers - Box - Series: Box-Style Circuit Breakers - 3088-80 -- 3088-80
from Littelfuse, Inc.

This product is not recommended for new designs [See More]

  • Mounting Style: Bolt-on
  • Text for Mounting: Bolt-Down
  • Rated DC Voltage: 12
  • Terminal Type: 10-32 studs
Standard Small Frame Breaker -- CHB170
from Eaton Corporation

BRANCH, RENEWAL TYPE. PB PANELBOARD USED ON. BOLT ON MOUNTING. 70 AMPERE CURRENT RATING. 1 POLE(S). CHB MODEL [See More]

  • Mounting Style: Bolt-on
  • Number of Poles: 1
  • Rated Current: 70
  • Text for Mounting: BOLT ON
Hi-Amp Thermo Plastic Waterproof Circuit Breakers -- 0185050.X
from Littelfuse, Inc.

Hi-Amp Thermo Plastic Waterproof Circuit Breakers [See More]

  • Mounting Style: Bolt-on
  • Text for Mounting: Bolt-Down
  • Rated DC Voltage: 12
Standard Small Frame Breaker -- CHB210
from Eaton Corporation

BRANCH, RENEWAL TYPE. PB PANELBOARD USED ON. BOLT ON MOUNTING. 10 AMPERE CURRENT RATING. 2 POLE(S). CHB MODEL [See More]

  • Mounting Style: Bolt-on
  • Number of Poles: 2
  • Rated Current: 10
  • Text for Mounting: BOLT ON
Type I & III Automotive Circuit Breakers -- 30055-10
from Littelfuse, Inc.

Steel or plastic housing. Steel box type is approximately 1 ¼" x ¾" x 2/3" Comes with integral brackets (to be directly affixed with screws or bolts) or without (needs a mounting bracket) Breakers have 10-32 studs, blades or wire leads Wire lead type has a 10" wire loop connected to studs... [See More]

  • Mounting Style: Bolt-on
  • Rated Current: 10
  • Rated DC Voltage: 12
  • Text for Mounting: Bolt-Down
Standard Small Frame Breaker -- CHB2100
from Eaton Corporation

BRANCH, RENEWAL TYPE. PB PANELBOARD USED ON. BOLT ON MOUNTING. 100 AMPERE CURRENT RATING. 2 POLE(S). CHB MODEL [See More]

  • Mounting Style: Bolt-on
  • Number of Poles: 2
  • Rated Current: 100
  • Text for Mounting: BOLT ON
Type I & III Automotive Circuit Breakers -- 30055-15
from Littelfuse, Inc.

Steel or plastic housing. Steel box type is approximately 1 ¼" x ¾" x 2/3" Comes with integral brackets (to be directly affixed with screws or bolts) or without (needs a mounting bracket) Breakers have 10-32 studs, blades or wire leads Wire lead type has a 10" wire loop connected to studs... [See More]

  • Mounting Style: Bolt-on
  • Rated Current: 15
  • Rated DC Voltage: 12
  • Text for Mounting: Bolt-Down
Standard Small Frame Breaker -- CHB2125
from Eaton Corporation

BRANCH, RENEWAL TYPE. PB PANELBOARD USED ON. BOLT ON MOUNTING. 125 AMPERE CURRENT RATING. 2 POLE(S). CHB MODEL [See More]

  • Mounting Style: Bolt-on
  • Number of Poles: 2
  • Rated Current: 125
  • Text for Mounting: BOLT ON
Type I & III Automotive Circuit Breakers -- 30055-20
from Littelfuse, Inc.

Steel or plastic housing. Steel box type is approximately 1 ¼" x ¾" x 2/3" Comes with integral brackets (to be directly affixed with screws or bolts) or without (needs a mounting bracket) Breakers have 10-32 studs, blades or wire leads Wire lead type has a 10" wire loop connected to studs... [See More]

  • Mounting Style: Bolt-on
  • Rated Current: 20
  • Rated DC Voltage: 12
  • Text for Mounting: Bolt-Down
Standard Small Frame Breaker -- CHB215
from Eaton Corporation

BRANCH, RENEWAL TYPE. PB PANELBOARD USED ON. BOLT ON MOUNTING. 15 AMPERE CURRENT RATING. 2 POLE(S). CHB MODEL [See More]

  • Mounting Style: Bolt-on
  • Number of Poles: 2
  • Rated Current: 15
  • Text for Mounting: BOLT ON
Type I & III Automotive Circuit Breakers -- 30055-25
from Littelfuse, Inc.

Steel or plastic housing. Steel box type is approximately 1 ¼" x ¾" x 2/3" Comes with integral brackets (to be directly affixed with screws or bolts) or without (needs a mounting bracket) Breakers have 10-32 studs, blades or wire leads Wire lead type has a 10" wire loop connected to studs... [See More]

  • Mounting Style: Bolt-on
  • Rated Current: 25
  • Rated DC Voltage: 12
  • Text for Mounting: Bolt-Down
Standard Small Frame Breaker -- CHB240
from Eaton Corporation

PB PANELBOARD USED ON. BOLT ON MOUNTING. 40 AMPERE CURRENT RATING. 2 POLE(S). CHB MODEL [See More]

  • Mounting Style: Bolt-on
  • Number of Poles: 2
  • Rated Current: 40
  • Text for Mounting: BOLT ON
Type I & III Automotive Circuit Breakers -- 30055-30
from Littelfuse, Inc.

Steel or plastic housing. Steel box type is approximately 1 ¼" x ¾" x 2/3" Comes with integral brackets (to be directly affixed with screws or bolts) or without (needs a mounting bracket) Breakers have 10-32 studs, blades or wire leads Wire lead type has a 10" wire loop connected to studs... [See More]

  • Mounting Style: Bolt-on
  • Rated Current: 30
  • Rated DC Voltage: 12
  • Text for Mounting: Bolt-Down
Standard Small Frame Breaker -- CHB250
from Eaton Corporation

PB PANELBOARD USED ON. BOLT ON MOUNTING. 50 AMPERE CURRENT RATING. 2 POLE(S). CHB MODEL [See More]

  • Mounting Style: Bolt-on
  • Number of Poles: 2
  • Rated Current: 50
  • Text for Mounting: BOLT ON
Type I & III Automotive Circuit Breakers -- 30055-40
from Littelfuse, Inc.

Steel or plastic housing. Steel box type is approximately 1 ¼" x ¾" x 2/3" Comes with integral brackets (to be directly affixed with screws or bolts) or without (needs a mounting bracket) Breakers have 10-32 studs, blades or wire leads Wire lead type has a 10" wire loop connected to studs... [See More]

  • Mounting Style: Bolt-on
  • Rated Current: 40
  • Rated DC Voltage: 12
  • Text for Mounting: Bolt-Down
Standard Small Frame Breaker -- CHB270
from Eaton Corporation

PB PANELBOARD USED ON. BOLT ON MOUNTING. 70 AMPERE CURRENT RATING. 2 POLE(S). CHB MODEL [See More]

  • Mounting Style: Bolt-on
  • Number of Poles: 2
  • Rated Current: 70
  • Text for Mounting: BOLT ON
Type I & III Automotive Circuit Breakers -- 30055-50
from Littelfuse, Inc.

Steel or plastic housing. Steel box type is approximately 1 ¼" x ¾" x 2/3" Comes with integral brackets (to be directly affixed with screws or bolts) or without (needs a mounting bracket) Breakers have 10-32 studs, blades or wire leads Wire lead type has a 10" wire loop connected to studs... [See More]

  • Mounting Style: Bolt-on
  • Rated Current: 50
  • Rated DC Voltage: 12
  • Text for Mounting: Bolt-Down
Standard Small Frame Breaker -- CHB280
from Eaton Corporation

PB PANELBOARD USED ON. BOLT ON MOUNTING. 80 AMPERE CURRENT RATING. 2 POLE(S). CHB MODEL [See More]

  • Mounting Style: Bolt-on
  • Number of Poles: 2
  • Rated Current: 80
  • Text for Mounting: BOLT ON
Type I & III Automotive Circuit Breakers -- 30062-20
from Littelfuse, Inc.

Steel or plastic housing. Steel box type is approximately 1 ¼" x ¾" x 2/3" Comes with integral brackets (to be directly affixed with screws or bolts) or without (needs a mounting bracket) Breakers have 10-32 studs, blades or wire leads Wire lead type has a 10" wire loop connected to studs... [See More]

  • Mounting Style: Bolt-on
  • Text for Mounting: Bolt-Down
  • Rated DC Voltage: 12
  • Terminal Type: 10in wire loop
Standard Small Frame Breaker -- CHB290
from Eaton Corporation

PB PANELBOARD USED ON. BOLT ON MOUNTING. 90 AMPERE CURRENT RATING. 2 POLE(S). CHB MODEL [See More]

  • Mounting Style: Bolt-on
  • Number of Poles: 2
  • Rated Current: 90
  • Text for Mounting: BOLT ON
Type I & III Automotive Circuit Breakers -- 30427-40
from Littelfuse, Inc.

Steel or plastic housing. Steel box type is approximately 1 ¼" x ¾" x 2/3" Comes with integral brackets (to be directly affixed with screws or bolts) or without (needs a mounting bracket) Breakers have 10-32 studs, blades or wire leads Wire lead type has a 10" wire loop connected to studs... [See More]

  • Mounting Style: Bolt-on
  • Text for Mounting: Bolt-Down
  • Rated DC Voltage: 12
  • Terminal Type: 10-32 studs