Supplementary Protector Circuit Breakers

14 Results
Central Mounted Supplementary Circuit Breakers -- TR-11BY636.5A
from Altech Corp.

Features: UL 1077 Recognized. AC / DC. Quick Connect Terminals. 4 Different Mounting Options [See More]

  • Rated AC Voltage: 240
  • Rated Current: 6.5
  • Rated DC Voltage: 24 to 32
  • Rated Breaking Capacity: 60
Double Pole B-Trip Supplementary Circuit Breakers -- 2B05UR
from Altech Corp.

Features: DIN Rail Mounted. 17.5mm width. Thermal Magnetic. Current Limiting. 10kA Short Circuit Interrupting Capacity [See More]

  • Rated AC Voltage: 277 to 480
  • Trip System Type: Thermal Magnetic
  • Rated Current: 0.5000
  • Number of Poles: 2
Double Pole Supplementary B-Trip Circuit Breakers -- 2BU05R
from Altech Corp.

Features: UL 1077 Approval. DIN Rail Mounted. 17.5mm width per pole. Thermal Magnetic. 480Y/277V AC, 50/60Hz. 10kA Short Circuit Withstand Capacity. Positive Trip indicator [See More]

  • Rated AC Voltage: 277 to 480
  • Trip System Type: Thermal Magnetic
  • Rated Current: 0.5000
  • Number of Poles: 2
Single Pole Supplementary B-Trip Circuit Breakers -- 1BU05R
from Altech Corp.

Features: UL 1077 Approval. DIN Rail Mounted. 17.5mm width per pole. Thermal Magnetic. 480Y/277V AC, 50/60Hz. 10kA Short Circuit Withstand Capacity. Positive Trip indicator [See More]

  • Rated AC Voltage: 277 to 480
  • Trip System Type: Thermal Magnetic
  • Rated Current: 0.5000
  • Number of Poles: 1
Triple Pole Supplementary B-Trip Circuit Breakers -- 3BU05R
from Altech Corp.

Features: UL 1077 Approval. DIN Rail Mounted. 17.5mm width per pole. Thermal Magnetic. 480Y/277V AC, 50/60Hz. 10kA Short Circuit Withstand Capacity. Positive Trip indicator [See More]

  • Rated AC Voltage: 277 to 480
  • Trip System Type: Thermal Magnetic
  • Rated Current: 0.5000
  • Number of Poles: 3
Ground Fault Breaker -- CH115EPD
from Eaton Corporation

EQUIPMENT PROTECTOR, THERMAL MAGNETIC TYPE. 14 TO 6 AWG (ALUMINUM/COPPER) WIRE SIZE. UL 489, CSA APPROVAL. 120 VAC VOLTAGE RATING. PLUG ON MOUNTING. 10000 AMPERE INTERRUPTING RATING. 15 AMPERE CURRENT RATING. 1 POLE(S). CLIP (LINE) TERMINAL TYPE. 30 MILLIAMPERE TRIP SENSITIVITY. APPLICABLE STANDARD... [See More]

  • Rated AC Voltage: 120
  • Rated Breaking Capacity: 10000
  • Rated Current: 15
  • Trip System Type: Thermal Magnetic
Miniature Circuit Breakers -- Type GMB63
from CARLO GAVAZZI Automation Components

Competitive line of UL 489 miniature circuit breakers for 240VAC and 480Y/277VAC application where supplementary or branch circuit protection is required. GMB circuit breakers are available in 1, 2 and 3 pole configurations, with amperage rating up to 63A. Line of UL489 Miniature Circuit Protectors... [See More]

  • Rated AC Voltage: 240 to 480
  • Rated Breaking Capacity: 10000
  • Rated Current: 0.5000 to 63
  • Trip System Type: Magnetic; Thermal Magnetic
Ground Fault Breaker -- CH120EPD
from Eaton Corporation

EQUIPMENT PROTECTOR, THERMAL MAGNETIC TYPE. 14 TO 6 AWG (ALUMINUM/COPPER) WIRE SIZE. UL 489, CSA APPROVAL. 120 VAC VOLTAGE RATING. PLUG ON MOUNTING. 10000 AMPERE INTERRUPTING RATING. 20 AMPERE CURRENT RATING. 1 POLE(S). CLIP (LINE) TERMINAL TYPE. 30 MILLIAMPERE TRIP SENSITIVITY. APPLICABLE STANDARD... [See More]

  • Rated AC Voltage: 120
  • Rated Breaking Capacity: 10000
  • Rated Current: 20
  • Trip System Type: Thermal Magnetic
Supplementary Circuit Protectors -- Type GSB63
from CARLO GAVAZZI Automation Components

Competitive line of supple, or not required. GSB pro-mentary circuit protectors are available in 1, intended for over current 2, 3 and 4 pole configura-protection in applications tions, with amperage rating where branch circuit protection up to 63A and voltage up to 480Y/277VAC is already provided . [See More]

  • Rated AC Voltage: 277 to 480
  • Rated Breaking Capacity: 5000 to 50000
  • Rated Current: 1 to 63
  • Trip System Type: Magnetic; Thermal Magnetic
Ground Fault Breaker -- CH215EPD
from Eaton Corporation

EQUIPMENT PROTECTOR, THERMAL MAGNETIC TYPE. 14 TO 6 AWG (ALUMINUM/COPPER) WIRE SIZE. UL 489, CSA APPROVAL. 120/240 VAC VOLTAGE RATING. PLUG ON MOUNTING. 10000 AMPERE INTERRUPTING RATING. 15 AMPERE CURRENT RATING. 2 POLE(S). CLIP (LINE) TERMINAL TYPE. 30 MILLIAMPERE TRIP SENSITIVITY. APPLICABLE... [See More]

  • Rated AC Voltage: 120 to 240
  • Rated Breaking Capacity: 10000
  • Rated Current: 15
  • Trip System Type: Thermal Magnetic
Ground Fault Breaker -- CHB220EPD
from Eaton Corporation

EQUIPMENT PROTECTOR TYPE. PB PANELBOARD USED ON. BOLT ON MOUNTING. 20 AMPERE CURRENT RATING. 2 POLE(S). CHB MODEL [See More]

  • Rated Current: 20
  • Miniature Circuit Breaker Features: Supplementary Protector; Ground Fault Circuit Interrupter
  • Number of Poles: 2
  • Mounting Style: Bolt-on
Ground Fault Breaker -- CHB230EPD
from Eaton Corporation

EQUIPMENT PROTECTOR TYPE. PB PANELBOARD USED ON. BOLT ON MOUNTING. 30 AMPERE CURRENT RATING. 2 POLE(S). CHB MODEL [See More]

  • Rated Current: 30
  • Miniature Circuit Breaker Features: Supplementary Protector; Ground Fault Circuit Interrupter
  • Number of Poles: 2
  • Mounting Style: Bolt-on
Ground Fault Breaker -- CHB260EPD
from Eaton Corporation

EQUIPMENT PROTECTOR TYPE. PB PANELBOARD USED ON. BOLT ON MOUNTING. 60 AMPERE CURRENT RATING. 2 POLE(S). CHB MODEL [See More]

  • Rated Current: 60
  • Miniature Circuit Breaker Features: Supplementary Protector; Ground Fault Circuit Interrupter
  • Number of Poles: 2
  • Mounting Style: Bolt-on
Ground Fault Breaker -- GFCB215CS
from Eaton Corporation

CIRCUIT PROTECTOR, COMMON TRIP TYPE. 2 INCH W SIZE. BR LOADCENTER USED ON. 14 TO 4 AWG (ALUMINUM/COPPER) WIRE SIZE. UL 943 APPROVAL. 120/240 VAC VOLTAGE RATING. PLUG ON MOUNTING. 10000 AMPERE INTERRUPTING RATING. 15 AMPERE CURRENT RATING. 2 POLE(S). 5 MILLIAMPERE TRIP SENSITIVITY. CUTLER-HAMMER[R]... [See More]

  • Rated AC Voltage: 120 to 240
  • Rated Breaking Capacity: 10000
  • Rated Current: 15
  • Number of Poles: 2