Motor Circuit Protector Circuit Breakers

39 Results
Electronic Circuit Breakers -- 1236688
from RS Components, Ltd.

Murrelektronik Limited [See More]

  • Features: Motor Circuit Protection
  • Terminal Type: Spring Clamp Terminal
Electronic Circuit Breakers -- 1236689
from RS Components, Ltd.

Murrelektronik Limited [See More]

  • Features: Motor Circuit Protection
  • Terminal Type: Spring Clamp Terminal
Electronic Circuit Breakers -- 1236690
from RS Components, Ltd.

Murrelektronik Limited [See More]

  • Features: Motor Circuit Protection
  • Terminal Type: Spring Clamp Terminal
Electronic Circuit Breakers -- 1236691
from RS Components, Ltd.

Murrelektronik Limited [See More]

  • Features: Motor Circuit Protection
  • Terminal Type: Spring Clamp Terminal
Electronic Circuit Breakers -- 1236692
from RS Components, Ltd.

Murrelektronik Limited [See More]

  • Features: Motor Circuit Protection
  • Terminal Type: Spring Clamp Terminal
Electronic Circuit Breakers -- 1236693
from RS Components, Ltd.

Murrelektronik Limited [See More]

  • Rated Current: 6
  • Terminal Type: Spring Clamp Terminal
  • Features: Motor Circuit Protection
Electronic Circuit Breakers -- 1236694
from RS Components, Ltd.

Murrelektronik Limited [See More]

  • Features: Motor Circuit Protection
  • Terminal Type: Spring Clamp Terminal
Motor Protection -- 110240 [LU9RDD03 from Schneider Electric]
from RS Components, Ltd.

Schneider Electric LU9RDD03 [See More]

  • Features: Motor Circuit Protection
Motor Protection -- 1216845
from RS Components, Ltd.

RS PRO MS32-0,25 [See More]

  • Features: Motor Circuit Protection
Motor Protection -- 1216846
from RS Components, Ltd.

RS PRO MS32-0,4 [See More]

  • Features: Motor Circuit Protection
Motor Protection -- 1216847
from RS Components, Ltd.

RS PRO MS32-0,63 [See More]

  • Features: Motor Circuit Protection
Motor Protection -- 1216848
from RS Components, Ltd.

RS PRO MS32-1 [See More]

  • Features: Motor Circuit Protection
Motor Protection -- 1216849
from RS Components, Ltd.

RS PRO MS32-1,6 [See More]

  • Features: Motor Circuit Protection
Motor Protection -- 1216851
from RS Components, Ltd.

RS PRO MS32-4 [See More]

  • Features: Motor Circuit Protection
Motor Protection -- 1216853
from RS Components, Ltd.

RS PRO MS32-10 [See More]

  • Features: Motor Circuit Protection
Motor Protection -- 1216854
from RS Components, Ltd.

RS PRO MS32-14 [See More]

  • Features: Motor Circuit Protection
Motor Protection -- 1216855
from RS Components, Ltd.

RS PRO MS32-18 [See More]

  • Features: Motor Circuit Protection
Motor Protection -- 1216856
from RS Components, Ltd.

RS PRO MS32-23 [See More]

  • Features: Motor Circuit Protection
Motor Protection -- 1216858
from RS Components, Ltd.

RS PRO MS32-32 [See More]

  • Features: Motor Circuit Protection
Motor Protection -- 1220727
from RS Components, Ltd.

WEG MPW18-3-C063 [See More]

  • Features: Motor Circuit Protection
Motor Protection -- 1220728
from RS Components, Ltd.

WEG MPW18-3-U001 [See More]

  • Features: Motor Circuit Protection
Motor Protection -- 1220729
from RS Components, Ltd.

WEG MPW18-3-D016 [See More]

  • Features: Motor Circuit Protection
Motor Protection -- 1220731
from RS Components, Ltd.

WEG MPW18-3-U004 [See More]

  • Features: Motor Circuit Protection
Motor Protection -- 1220732
from RS Components, Ltd.

WEG MPW18-3-D063 [See More]

  • Features: Motor Circuit Protection
Motor Protection -- 1220733
from RS Components, Ltd.

WEG MPW18-3-U010 [See More]

  • Features: Motor Circuit Protection
Magnetic and Thermal Magnetic Motor Circuit Breakers -- TeSys GV2
from Schneider Electric, Automation & Control

TeSys GV2 - Magnetic and thermal magnetic motor circuit breakers up to 15 kW. Manual and local control, when the motor circuit-breaker is used on its own, and automatic and remote control when combined with a contactor. Motor protection provided by thermal-magnetic devices built into the... [See More]

  • Rated Breaking Capacity: 3000 to 100000
  • Number of Poles: 3
  • Trip System Type: Magnetic; Thermal Magnetic
  • Features: Motor Circuit Protection; Lock or Interlock; Under voltage Release
Earth Leakage Circuit Breakers (ELCB)
from Mitsubishi Electric Automation, Inc.

Like molded case circuit breakers, these circuit breakers are utilized to open/close low-voltage circuits and protect wiring by automatically closing circuits when they're overloaded or if a short-circuit occurs. We offer a comprehensive range of circuit breakers that provide superior performance in... [See More]

  • Rated AC Voltage: 100 to 440
  • Trip System Type: Magnetic
  • Rated Breaking Capacity: 5 to 400
  • Number of Poles: 2 to 3
Circuit Breakers -- EGB3000
from OMEGA Engineering, Inc.

Series G molded case circuit breakers provide increased performance in considerably less space than standard circuit breakers or comparable fusible devices. The "G" signifies global applications: Series G circuit breakers are marked with UL, CSA, CE, IEC and KEMA, KEUR listings. The EG frames are... [See More]

  • Rated AC Voltage: 220 to 690
  • Trip System Type: Thermal Magnetic
  • Rated Current: 15 to 100
  • Number of Poles: 1
Motor Circuit Protectors
from Schneider Electric

Motor Circuit Protectors. Magnetic protection from 3 to 75 A. A flexible, high-performance offer, certified to global standards ranging from 600 to 1200 A. Available for surface, flush, or DIN mounting. [See More]

  • Rated Current: 3 to 1200
  • Features: Molded Case Circuit Breaker; Motor Circuit Protection
  • Trip System Type: Electronic
Electronic Overcurrent Protection -- Type ESX10-T.-DC 24 V
from E-T-A Circuit Breakers

Type ESX10-T. expands our product range of electronic overcurrent protection for DC 24 V applications. It provides selective protection of all DC 24 V load circuits at a width of only 12.5 mm. This is achieved by active current limitation in the event of a short circuit and overload disconnection... [See More]

  • Rated DC Voltage: 18 to 32
  • Trip System Type: Electronic
  • Rated Current: 0.5000 to 12
  • Number of Poles: 1
Circuit breaker Siemens SIRIUS 3RV20110AA10 [3RV20110AA10 from Siemens Corporation]
from Automation24, Inc.

The SIRIUS circuit breaker 3RV2011-0AA10 from Siemens in size S00 is a compact, current-limiting circuit breaker for load feeders up to 0.04 kW at AC-3/400 V. Due to a short-circuit protection of 2.1 A and an adjustable overload protection of 0.11-0.16 A, the circuit breaker 3RV2011-0AA10 is ideally... [See More]

  • Trip System Type: Electronic
  • Features: Motor Circuit Protection
  • Number of Poles: 3
  • Mounting Style: Bolt-on
Molded Case Circuit Breakers -- Compact NS80H MA
from Schneider Electric, Automation & Control

Compact NS80H MA - Molded case circuit breakers for motor protection up to 37 kW. Thanks to its high breaking capacity and its small size, Compact NS80H MA is specially designed for the protection of motors rated up to 37kW thus guaranteeing absolute peace of mind. Dedicated protection. Service... [See More]

  • Rated DC Voltage: 690
  • Rated Breaking Capacity: 10000 to 100000
  • Rated Current: 80
  • Trip System Type: Magnetic; Thermal Magnetic
Molded Case Circuit Breakers
from Mitsubishi Electric Automation, Inc.

Designed to compliment Mitsubishi's VFD, Motor Control and Servo products, the WS series also has 'SCCR' coordination with Mitsubishi's Contactors and Starters. Interrupt capacities from 10kA up to 100kA are available depending on customer need and the type of breaker. The new range includes 9... [See More]

  • Rated AC Voltage: 230 to 600
  • Rated Breaking Capacity: 10000 to 100000
  • Rated Current: 5 to 600
  • Trip System Type: Magnetic
Electronic Overcurrent Protection -- Type ESX10-TC DC 48 V
from E-T-A Circuit Breakers

The model ESX10-TC-101-DC48V extends our product group of electronic overcurrent protection devices for DC 48 V applications. At a width of only 12.5 mm it provides selective protection for all DC 24 V, DC 36 V and DC 48 V load circuits. The robust design ensures unrivalled stability for selective... [See More]

  • Rated DC Voltage: 48
  • Trip System Type: Electronic
  • Rated Current: 1 to 16
  • Features: Miniature Circuit Breaker; Motor Circuit Protection; Trip Indicator
Manual motor starter LS ELECTRIC MMS-32H 0.16A EXP - 0705000100 [705000100 from LS ELECTRIC America Inc.]
from Automation24, Inc.

Manual motor starter MMS-32H 0.16A EXP - 0705000100 from LS ELECTRIC is a compact, current-limiting manual motor starter for load feeders. Thanks to a short-circuit protection of 2 A and an adjustable overload protection of 0.1-0.16 A, the circuit breaker MMS-32H 0.16A EXP - 0705000100 is ideally... [See More]

  • Rated AC Voltage: 690
  • Number of Poles: 3
  • Trip System Type: Electronic
  • Features: Motor Circuit Protection
Thermal Magnetic Motor Circuit Breakers -- TeSys GV7
from Schneider Electric, Automation & Control

TeSys GV7 - Thermal magnetic motor circuit breakers up to 110 kW. Rocker lever control. Models: GV7-RE, GV7-RS. 8 ratings. Optional door-mounted control. Short-circuit trip threshold: average 13 In. Rated current with 415 V: 12 …220 A. Breaking capacity with 415 V (Icu) in accordance with IEC... [See More]

  • Rated DC Voltage: 415
  • Trip System Type: Magnetic; Thermal Magnetic
  • Rated Current: 220
  • Features: Motor Circuit Protection
Thermal Overcurrent Circuit Breakers -- Type 2-6500
from E-T-A Circuit Breakers

Bimetal operated single pole motor protection controls with automatic reset actuation, small physical size, reliable snap-action mechanism. Caution: In specifying these 2 products, care should be taken to ensure that automatic motor re-start does not represent a safety hazard. [See More]

  • Rated AC Voltage: 250
  • Rated Current: 0.1000 to 15
  • Rated DC Voltage: 28
  • Trip System Type: Thermal
Transverse auxiliary switch Siemens SIRIUS 3RV29011F [3RV29011F from Siemens Corporation]
from Automation24, Inc.

The transverse auxiliary switch 3RV29011F from Siemens is an ideal complement to circuit breakers in sizes S0 and S00. A screw-type connection and 2 NO contacts allow easy integration of the auxiliary switch 3RV29011F into any switchgear panel. [See More]

  • Trip System Type: Electronic
  • Terminal Type: Screw terminals
  • Features: Motor Circuit Protection; Auxiliary Contacts
  • Approvals / Ratings: UL, CSA, CE, EAC, CCC
Thermal Overcurrent Circuit Breakers -- Type 3120-N
from E-T-A Circuit Breakers

The 3120-N...-...T1-... thermal circuit breaker/switch combination unites overcurrent protection and the function of an ON/OFF switch within a single component. The trip element is a thermal bimetal. Type 3120-N...-...T1-... is ideally suited for overload protection of motors, pumps, transformers... [See More]

  • Rated AC Voltage: 240
  • Rated Current: 0.1000 to 30
  • Rated DC Voltage: 50
  • Trip System Type: Thermal