Electronic Unit Circuit Breakers
from ifm efector inc.
For the permanent monitoring of the 24 V secondary circuit. Reliable switch-off in case of a fault. Modular and selective protection of machinery and plant. Clearly visible LED for indicating capacity utilization, tripping and operation. Simple side-by-side installation due to flap mechanism. From... [See More]
- Trip System Type: Electronic
- Operating Temperature: 140
from WAGO
Electronic circuit breaker; 2-channel; 24 VDC input voltage; adjustable 2 … 10 A; communication capability [See More]
- Trip System Type: Electronic
- Operating Temperature: -13 to 158
- Rated DC Voltage: 18 to 30
from ifm efector inc.
For the permanent monitoring of the 24 V secondary circuit. Reliable switch-off in case of a fault. Modular and selective protection of machinery and plant. Clearly visible LED for indicating capacity utilization, tripping and operation. Simple side-by-side installation due to flap mechanism. From... [See More]
- Trip System Type: Electronic
- Operating Temperature: 140
from WAGO
Electronic circuit breaker; 4-channel; 24 VDC input voltage; adjustable 2 … 10 A; communication capability; 10,00 mm ² [See More]
- Trip System Type: Electronic
- Operating Temperature: -13 to 158
- Rated DC Voltage: 18 to 30
from ifm efector inc.
For the permanent monitoring of the 24 V secondary circuit. Reliable switch-off in case of a fault. Modular and selective protection of machinery and plant. Clearly visible LED for indicating capacity utilization, tripping and operation. Simple side-by-side installation due to flap mechanism. From... [See More]
- Trip System Type: Electronic
- Operating Temperature: 140
from WAGO
Electronic circuit breaker; 4-channel; 24 VDC input voltage; adjustable 1 … 10 A; IO-Link [See More]
- Trip System Type: Electronic
- Operating Temperature: -13 to 158
- Rated DC Voltage: 18 to 30
from ifm efector inc.
For the permanent monitoring of the 24 V secondary circuit. Reliable switch-off in case of a fault. Modular and selective protection of machinery and plant. Clearly visible LED for indicating capacity utilization, tripping and operation. Simple side-by-side installation due to flap mechanism. From... [See More]
- Trip System Type: Electronic
- Operating Temperature: 140
from WAGO
Electronic circuit breaker; 8-channel; 24 VDC input voltage; adjustable 2 … 10 A; communication capability; 10,00 mm ² [See More]
- Trip System Type: Electronic
- Operating Temperature: -13 to 158
- Rated DC Voltage: 18 to 30
from ifm efector inc.
For the permanent monitoring of the 24 V secondary circuit. Reliable switch-off in case of a fault. Modular and selective protection of machinery and plant. Clearly visible LED for indicating capacity utilization, tripping and operation. With IO-Link for transmission of signals and diagnostic data. [See More]
- Trip System Type: Electronic
- Operating Temperature: 140
from WAGO
Electronic circuit breaker; 8-channel; 24 VDC input voltage; adjustable 1 … 10 A; IO-Link [See More]
- Trip System Type: Electronic
- Operating Temperature: -13 to 158
- Rated DC Voltage: 18 to 30
from ifm efector inc.
For the permanent monitoring of the 24 V secondary circuit. Reliable switch-off in case of a fault. Modular and selective protection of machinery and plant. Clearly visible LED for indicating capacity utilization, tripping and operation. With IO-Link for transmission of signals and diagnostic data. [See More]
- Trip System Type: Electronic
- Operating Temperature: 140
from WAGO
Electronic circuit breaker; 1-channel; 24 VDC input voltage; 0.5 A; Signal contact [See More]
- Trip System Type: Electronic
- Operating Temperature: -13 to 158
- Rated DC Voltage: 18 to 30
from ifm efector inc.
For the permanent monitoring of the 24 V secondary circuit. Reliable switch-off in case of a fault. Modular and selective protection of machinery and plant. Clearly visible LED for indicating capacity utilization, tripping and operation. With IO-Link for transmission of signals and diagnostic data. [See More]
- Trip System Type: Electronic
- Operating Temperature: 140
from WAGO
Electronic circuit breaker; 1-channel; 24 VDC input voltage; 1 A; Signal contact [See More]
- Trip System Type: Electronic
- Operating Temperature: -13 to 158
- Rated DC Voltage: 18 to 30
from ifm efector inc.
For the permanent monitoring of the 24 V secondary circuit. Reliable switch-off in case of a fault. Modular and selective protection of machinery and plant. Clearly visible LED for indicating capacity utilization, tripping and operation. With IO-Link for transmission of signals and diagnostic data. [See More]
- Trip System Type: Electronic
- Operating Temperature: 140
from WAGO
Electronic circuit breaker; 1-channel; 24 VDC input voltage; adjustable 1 … 8 A; Signal contact [See More]
- Trip System Type: Electronic
- Operating Temperature: -13 to 158
- Rated DC Voltage: 18 to 30
from WAGO
Electronic circuit breaker; 1-channel; 24 VDC input voltage; 2 A; Signal contact [See More]
- Trip System Type: Electronic
- Operating Temperature: -13 to 158
- Rated DC Voltage: 18 to 30
from WAGO
Electronic circuit breaker; 1-channel; 24 VDC input voltage; 4 A; Signal contact [See More]
- Trip System Type: Electronic
- Operating Temperature: -13 to 158
- Rated DC Voltage: 18 to 30
from WAGO
Electronic circuit breaker; 1-channel; 24 VDC input voltage; 6 A; Signal contact [See More]
- Trip System Type: Electronic
- Operating Temperature: -13 to 158
- Rated DC Voltage: 18 to 30
from WAGO
Electronic circuit breaker; 1-channel; 24 VDC input voltage; 8 A; Signal contact [See More]
- Trip System Type: Electronic
- Operating Temperature: -13 to 149
- Rated DC Voltage: 18 to 30
from WAGO
Electronic circuit breaker; 4-channel; 24 VDC input voltage; adjustable 1 … 10 A; Signal contact [See More]
- Trip System Type: Electronic
- Operating Temperature: -13 to 158
- Rated DC Voltage: 18 to 30
from WAGO
Electronic circuit breaker; 8-channel; 24 VDC input voltage; adjustable 1 … 10 A; Signal contact [See More]
- Trip System Type: Electronic
- Operating Temperature: -13 to 158
- Rated DC Voltage: 18 to 30
from WAGO
Electronic circuit breaker; 1-channel; 24 VDC input voltage; adjustable 0.5 … 4 A; Signal contact [See More]
- Trip System Type: Electronic
- Operating Temperature: -13 to 158
- Rated DC Voltage: 18 to 30
from WAGO
Electronic circuit breaker; 1-channel; 24 VDC input voltage; adjustable 0.5 … 4 A; NEC Class 2; Signal contact [See More]
- Trip System Type: Electronic
- Operating Temperature: -13 to 158
- Rated DC Voltage: 18 to 30
from WAGO
Electronic circuit breaker; 1-channel; 24 VDC input voltage; 0.5 A; Signal contact [See More]
- Trip System Type: Electronic
- Operating Temperature: -13 to 158
- Rated DC Voltage: 18 to 30
from WAGO
Electronic circuit breaker; 1-channel; 24 VDC input voltage; 0.5 A; NEC Class 2; Signal contact [See More]
- Trip System Type: Electronic
- Operating Temperature: -13 to 158
- Rated DC Voltage: 18 to 30
from WAGO
Electronic circuit breaker; 1-channel; 24 VDC input voltage; 1 A; Signal contact [See More]
- Trip System Type: Electronic
- Operating Temperature: -13 to 158
- Rated DC Voltage: 18 to 30
from WAGO
Electronic circuit breaker; 1-channel; 24 VDC input voltage; 1 A; NEC Class 2; Signal contact [See More]
- Trip System Type: Electronic
- Operating Temperature: -13 to 158
- Rated DC Voltage: 18 to 30
from WAGO
Electronic circuit breaker; 1-channel; 24 VDC input voltage; adjustable 1 … 8 A; Signal contact [See More]
- Trip System Type: Electronic
- Operating Temperature: -13 to 158
- Rated DC Voltage: 18 to 30
from WAGO
Electronic circuit breaker; 1-channel; 24 VDC input voltage; 2 A; Signal contact [See More]
- Trip System Type: Electronic
- Operating Temperature: -13 to 158
- Rated DC Voltage: 18 to 30
from WAGO
Electronic circuit breaker; 1-channel; 24 VDC input voltage; 2 A; NEC Class 2; Signal contact [See More]
- Trip System Type: Electronic
- Operating Temperature: -13 to 158
- Rated DC Voltage: 18 to 30
from WAGO
Electronic circuit breaker; 1-channel; 24 VDC input voltage; 4 A; Signal contact [See More]
- Trip System Type: Electronic
- Operating Temperature: -13 to 158
- Rated DC Voltage: 18 to 30
from WAGO
Electronic circuit breaker; 1-channel; 24 VDC input voltage; 4 A; NEC Class 2; Signal contact [See More]
- Trip System Type: Electronic
- Operating Temperature: -13 to 158
- Rated DC Voltage: 18 to 30
from Automation24, Inc.
The front mounting auxiliary contact unit 83361941112 from LS ELECTRIC is compatible with Size 32 manual motor starters. A screw-type connection and 1 X NO/NC auxiliary contacts allow easy integration of the auxiliary switch 83361941112 into any panel. [See More]
- Trip System Type: Electronic
- Terminal Type: Screw terminals
- Features: Auxiliary Contacts
- Approvals / Ratings: CE, cULus
from R. STAHL, Inc.
For protection of Ex e and Ex d motors. Protects cables and plant equipment. Adjustable thermal overload release, phase failure sensitive. Electromagnetic instantaneous release. Robust enclosure made of glass fibre reinforced polyester resin. Optionally with. undervoltage release. shunt release. [See More]
- Trip System Type: Electronic
- Rated Current: 0.1000 to 22.5
- Rated AC Voltage: 230 to 690
- Features: Under voltage Release
from Schneider Electric
Ground Fault Protection Products. Ground fault protection or monitoring from 30mA to 30A. For PowerPact H- and J-Frame circuit breakers. Ground fault protection from 30mA to 3A [See More]
- Trip System Type: Electronic
- Miniature Circuit Breaker Features: Ground Fault Circuit Interrupter
- Rated Current: 0.0300 to 30
- Mounting Style: Drawout Mount; Din Rail Mounted; Bolt-on
from PHOENIX CONTACT USA
Electronic device circuit breaker, 1-pos., active current limitation, 1 N/O contact, plug for base element. [See More]
- Trip System Type: Electronic
- Rated Current: 10
- Rated DC Voltage: 18 to 30
- Operating Temperature: 77 to 122
from E-T-A Circuit Breakers
The electronic circuit breaker type ESS22-T extends the E-T-A product range of electronic circuit protection for DC 24 V applications. It is a double pole version providing physical isolation. It meets the requirements of the machinery directive 2006/42/EC and the affiliated standard EN 60204-1... [See More]
- Trip System Type: Electronic
- Rated Current: 0.5000 to 10
- Rated DC Voltage: 24
- Number of Poles: 2
from Eaton Corporation
ELECTRONIC, MOLDED CASE TYPE. 5.5 INCH W X 4.063 INCH D X 10.125 INCH H SIZE. 600 MAX. AC VOLTAGE RATING. 250 MAX. DC VOLTAGE RATING. 240/480/600 VAC AT 50/60 HZ (UL/CSA/NEMA). 240/380/415 VAC AT 50/60 HZ (IEC). 250 VDC (UL/CSA/NEMA/IEC) VOLTAGE RATING. 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT... [See More]
- Trip System Type: Electronic
- Rated DC Voltage: 250
- Rated AC Voltage: 240 to 600
- Rated Current: 125
from E-T-A Circuit Breakers Ltd.
Electronic circuit breaker type ESS20-0.. is designed to ensure selective disconnection of individual loads in systems which are powered by a DC 24 V switch-mode power supply. [See More]
- Trip System Type: Electronic
- Rated Current: 0.5000 to 10
- Rated DC Voltage: 24
- Number of Poles: 1
from Automation24, Inc.
The side mounting auxiliary contact unit 83361941115 from LS ELECTRIC is compatible with Size 32 manual motor starters. A screw-type connection and 1 X NO/NC auxiliary contacts allow easy integration of the auxiliary switch 83361941115 into any panel. [See More]
- Trip System Type: Electronic
- Terminal Type: Screw terminals
- Features: Auxiliary Contacts
- Approvals / Ratings: CE, cULus
from Schneider Electric
MasterPact Universal Power Circuit Breakers. High current air circuit breakers from 630 to 1600 A. High current air circuit breakers from 800 A to 6,300 A. UL Listed Masterpact Circuit Breakers 1600A - 6000A. Micrologic electronic trip units are designed for use in both PowerPact and Masterpact... [See More]
- Trip System Type: Electronic
- Mounting Style: Drawout Mount; Bolt-on
- Rated Current: 630 to 6300
from E-T-A Circuit Breakers
The electronic circuit protector ESS30-S with physical isolation is the globally unique electronic overcurrent protection for DC 24 V applications as a “low energy breaker ”. For the use in decentralised and centralised power supply units, it meets the requirements to DIN EN 60934, to... [See More]
- Trip System Type: Electronic
- Rated Current: 0.5000 to 10
- Rated DC Voltage: 24
- Number of Poles: 1
from Eaton Corporation
ELECTRONIC, MOLDED CASE TYPE. 8.25 INCH W X 4.062 INCH D X 10.75 INCH H SIZE. 690 MAX. AC VOLTAGE RATING. 250 MAX. DC VOLTAGE RATING. 240/480/600 VAC AT 50/60 HZ (UL). 240/415/690 VAC AT 50/60 HZ (IEC). 250 VDC (UL/IEC) VOLTAGE RATING. 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35... [See More]
- Trip System Type: Electronic
- Rated DC Voltage: 250
- Rated AC Voltage: 240 to 690
- Rated Current: 400
from E-T-A Circuit Breakers Ltd.
The electronic circuit breaker type ESS22-T extends the E-T-A product range of electronic circuit protection for DC 24 V applications. It is a double pole version providing physical isolation. It meets the requirements of the machinery directive 2006/42/EC and the affiliated standard EN 60204-1... [See More]
- Trip System Type: Electronic
- Rated Current: 0.5000 to 10
- Rated DC Voltage: 24
- Number of Poles: 2
from Automation24, Inc.
The bridge system for the MICO series is the perfect solution for connecting multiple electronic load circuit breakers. [See More]
- Trip System Type: Electronic
from Schneider Electric
Miniature Circuit Breakers. Arc-fault circuit interrupters digital technology to provide unequaled protection. Homeline Combination Arc Fault Circuit Interrupters (HOM-CAFI) provide enhanced protection against home electrical fires. Homeline miniature circuit breakers for Homeline load centers. [See More]
- Trip System Type: Electronic; Thermal Magnetic
- Rated Breaking Capacity: 5000 to 65000
- Rated Current: 6 to 225
- Number of Poles: 1 to 3
from E-T-A Circuit Breakers
The model ESS31-T extends our product group of electronic overcurrent protection devices for DC 24 V applications. At a width of only 12.5 mm it provides selective protection for all DC 24 V load circuits. This is achieved by a combination of active electronic current limitation in the event of a... [See More]
- Trip System Type: Electronic
- Rated Current: 0.5000 to 12
- Rated DC Voltage: 24
- Number of Poles: 1
from Eaton Corporation
ELECTRONIC, MOLDED CASE TYPE. 5.5 INCH W X 4.063 INCH D X 10.125 INCH H SIZE. 600 MAX. AC VOLTAGE RATING. 250 MAX. DC VOLTAGE RATING. 240/480/600 VAC AT 50/60 HZ (UL/CSA/NEMA). 240/380/415 VAC AT 50/60 HZ (IEC). 250 VDC (UL/CSA/NEMA/IEC) VOLTAGE RATING. 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT... [See More]
- Trip System Type: Electronic
- Rated DC Voltage: 250
- Rated AC Voltage: 240 to 600
- Rated Current: 125
from E-T-A Circuit Breakers Ltd.
DC 24 V power supplies, which are widely used in industry today, will shut down the output in the event of an overload with the result that one faulty load in the system can lead to complete disconnection of all loads. As well as an unidentified failure this also means stoppage of the whole system. [See More]
- Trip System Type: Electronic
- Rated Current: 0.5000 to 12
- Rated DC Voltage: 24
- Number of Poles: 1
from Automation24, Inc.
The 70211941114 busbar from LS ELECTRIC is for use when wiring multiple manual motor starters in parallel. It is ideally compatible for use with size 32 manual motor starters. The 70211941114 is 5 terminals long and has a 63 A current rating. [See More]
- Trip System Type: Electronic
- Operating Temperature: -4 to 140
- Approvals / Ratings: CE, cULus
from Schneider Electric
Molded Case Circuit Breakers. A flexible, high-performance offer, certified to global standards from 15 to 125 A. A flexible, high-performance offer, certified to global standards for ratings from 15 to 150A. A flexible, high-performance offer, certified to global standards for ratings from 70 to... [See More]
- Trip System Type: Electronic
- Number of Poles: 1 to 3
- Rated Current: 15 to 3000
- Features: Molded Case Circuit Breaker
from E-T-A Circuit Breakers
Electronic circuit protector type ESX10 is designed to ensure selective disconnection of DC 24 V load systems. DC 24 V power supplies, which are widely used in industry today, will shut down the output in the event of an overload with the result that one faulty load in the system can lead to... [See More]
- Trip System Type: Electronic
- Rated Current: 0.5000 to 16
- Rated DC Voltage: 24
- Number of Poles: 1
from Eaton Corporation
ELECTRONIC, MOLDED CASE TYPE. 8.25 INCH W X 4.062 INCH D X 10.75 INCH H SIZE. 690 MAX. AC VOLTAGE RATING. 250 MAX. DC VOLTAGE RATING. 240/480/600 VAC AT 50/60 HZ (UL). 240/415/690 VAC AT 50/60 HZ (IEC). 250 VDC (UL/IEC) VOLTAGE RATING. 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35... [See More]
- Trip System Type: Electronic
- Rated DC Voltage: 250
- Rated AC Voltage: 240 to 690
- Rated Current: 600
from E-T-A Circuit Breakers Ltd.
DC 12 V power supplies, which are widely used in industry today, will shut down the output in the event of an overload with the result that one faulty load in the system can lead to complete disconnection of all loads. As well as an unidentified failure this also means stoppage of the whole system. [See More]
- Trip System Type: Electronic
- Rated Current: 1 to 10
- Rated DC Voltage: 12
- Number of Poles: 1
from Automation24, Inc.
The SIRIUS circuit breaker 3RV2011-0AA10 from Siemens in size S00 is a compact, current-limiting circuit breaker for load feeders up to 0.04 kW at AC-3/400 V. Due to a short-circuit protection of 2.1 A and an adjustable overload protection of 0.11-0.16 A, the circuit breaker 3RV2011-0AA10 is ideally... [See More]
- Trip System Type: Electronic
- Features: Motor Circuit Protection
- Number of Poles: 3
- Mounting Style: Bolt-on
from Schneider Electric
Motor Circuit Protectors. Magnetic protection from 3 to 75 A. A flexible, high-performance offer, certified to global standards ranging from 600 to 1200 A. Available for surface, flush, or DIN mounting. [See More]
- Trip System Type: Electronic
- Features: Molded Case Circuit Breaker; Motor Circuit Protection
- Rated Current: 3 to 1200
from E-T-A Circuit Breakers
The model ESX10-Sxxx extends our product group of electronic overcurrent protection devices for DC 24 V applications. At a width of only 12.5mm it provides selective protection for all DC 24 V load circuits. This is achieved by a combination of active electronic current limitation in the event of a... [See More]
- Trip System Type: Electronic
- Number of Poles: 1
- Rated Current: 1 to 10
- Features: Miniature Circuit Breaker; Trip Indicator
from Eaton Corporation
ELECTRONIC, MOLDED CASE TYPE. 5.5 INCH W X 4.063 INCH D X 10.125 INCH H SIZE. 600 MAX. AC VOLTAGE RATING. 250 MAX. DC VOLTAGE RATING. 240/480/600 VAC AT 50/60 HZ (UL/CSA/NEMA). 240/380/415 VAC AT 50/60 HZ (IEC). 250 VDC (UL/CSA/NEMA/IEC) VOLTAGE RATING. 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480... [See More]
- Trip System Type: Electronic
- Rated DC Voltage: 250
- Rated AC Voltage: 240 to 600
- Rated Current: 125
from E-T-A Circuit Breakers Ltd.
It provides selective protection of all DC 24 V load circuits at a width of only 12.5 mm. This is achieved by active current limitation in the event of a short circuit and overload disconnection from 1.1 times rated current. The ESX10-T features one single trip curve for all types of loads, e.g. [See More]
- Trip System Type: Electronic
- Rated Current: 0.5000 to 12
- Rated DC Voltage: 24
- Number of Poles: 1
from Automation24, Inc.
The SIRIUS circuit breaker 3RV23111GC10 from Siemens in size S00 is a compact, current-limiting circuit breaker for load feeders up to 2.2 kW at AC-3/400 V. Due to a short-circuit protection of 82 A and a rated current of 6.3 A, the circuit breaker 3RV23111GC10 is ideally suited for the protection... [See More]
- Trip System Type: Electronic
- Number of Poles: 3
- Rated AC Voltage: 690
- Mounting Style: Bolt-on
from E-T-A Circuit Breakers
Type ESX10-T. expands our product range of electronic overcurrent protection for DC 24 V applications. It provides selective protection of all DC 24 V load circuits at a width of only 12.5 mm. This is achieved by active current limitation in the event of a short circuit and overload disconnection... [See More]
- Trip System Type: Electronic
- Rated Current: 0.5000 to 12
- Rated DC Voltage: 18 to 32
- Number of Poles: 1
from Eaton Corporation
ELECTRONIC, MOLDED CASE TYPE. 8.25 INCH W X 4.062 INCH D X 10.75 INCH H SIZE. 690 MAX. AC VOLTAGE RATING. 250 MAX. DC VOLTAGE RATING. 240/480/600 VAC AT 50/60 HZ (UL). 240/415/690 VAC AT 50/60 HZ (IEC). 250 VDC (UL/IEC) VOLTAGE RATING. 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25... [See More]
- Trip System Type: Electronic
- Rated DC Voltage: 250
- Rated AC Voltage: 240 to 690
- Rated Current: 125
from E-T-A Circuit Breakers Ltd.
It provides selective protection for all DC 24 V load circuits at a width of only 12.5 mm. This is achieved by a combination of active electronic current limitation in the event of a short circuit and overload disconnection at typically 1.25 times rated current. Plugged into an E-T-A socket, which... [See More]
- Trip System Type: Electronic
- Rated Current: 0.5000 to 10
- Rated DC Voltage: 24
- Number of Poles: 1
from Automation24, Inc.
The link module DA-18HA - 73311634052 from LS ELECTRIC is for directly linking size 32 AC voltage LS ELECTRIC manual motor starters to Metasol contactors size MC-6a-MC-18a. [See More]
- Trip System Type: Electronic
- Operating Temperature: -4 to 140
- Approvals / Ratings: CE, cULus
from E-T-A Circuit Breakers
The ESX10-TB-101-DC24V-16A is an extension of the ESX10-T range for DC24V and is the first product to complete a comprehensive protection range with ratings from 0.5 A to 16 A. At a width of only 12.5mm it provides selective protection for all DC 24 V load circuits. This is achieved by a combination... [See More]
- Trip System Type: Electronic
- Number of Poles: 1
- Rated Current: 16
- Features: Miniature Circuit Breaker; Trip Indicator
from Eaton Corporation
ELECTRONIC INSTANTANEOUS TYPE. 5.49 INCH W X 4.95 INCH D X 10.125 INCH H SIZE. 600 MAX. AC VOLTAGE RATING. 250 MAX. DC VOLTAGE RATING. UL 489, CSA C22.2 APPROVAL. 240/480/600 VAC AT 50/60 HZ, 250 VDC VOLTAGE RATING. 65000 AMPERE AT 240 VAC, 35000 AMPERE AT 480 VAC, 25000 AMPERE AT 600 VAC, 10000... [See More]
- Trip System Type: Electronic
- Rated DC Voltage: 250
- Rated AC Voltage: 240 to 600
- Rated Current: 150
from E-T-A Circuit Breakers Ltd.
Single pole circuit breaker type 437 or single/two pole isolation switches types 922 featuring an additional electronic function module which limits the duration of the supply to the remote disconnect and re-connect coils, avoiding damage in the event of unusual operating circumstances. Available... [See More]
- Trip System Type: Electronic
- Rated Current: 40 to 240
- Rated DC Voltage: 24
- Rated Breaking Capacity: 10000
from Automation24, Inc.
The link module DA-18HD - 73311634054 from LS ELECTRIC is for directly linking size 32 DC voltage LS ELECTRIC manual motor starters to Metasol contactors size MC-6a-MC-18a. [See More]
- Trip System Type: Electronic
- Operating Temperature: -4 to 140
- Approvals / Ratings: CE, cULus
from E-T-A Circuit Breakers
Electronic circuit protector type ESX10-TC is designed to ensure selective disconnection of DC 12 V load systems. DC 12 V power supplies, which are widely used in industry today, will shut down the output in the event of an overload with the result that one faulty load in the system can lead to... [See More]
- Trip System Type: Electronic
- Rated Current: 1 to 10
- Rated DC Voltage: 9 to 18
- Number of Poles: 1
from Eaton Corporation
ELECTRONIC INSTANTANEOUS TYPE. 8.25 INCH W X 4.375 INCH D X 12.5 INCH H SIZE. 600 MAX. AC VOLTAGE RATING. 250 MAX. DC VOLTAGE RATING. UL 489, CSA C22.2 APPROVAL. 240/480/600 VAC AT 50/60 HZ, 250 VDC VOLTAGE RATING. 65000 AMPERE AT 240 VAC, 35000 AMPERE AT 480 VAC, 25000 AMPERE AT 600 VAC, 22000... [See More]
- Trip System Type: Electronic
- Rated DC Voltage: 250
- Rated AC Voltage: 240 to 600
- Rated Current: 400
from Automation24, Inc.
The link module adaptor DA-22HA - 73311634136 from LS ELECTRIC is for directly linking size 32 AC voltage LS ELECTRIC manual motor starters to Metasol contactors size MC-9B-MC-22B. [See More]
- Trip System Type: Electronic
- Operating Temperature: -4 to 140
- Approvals / Ratings: CE, cULus
from E-T-A Circuit Breakers
The model ESX10-TC-101-DC48V extends our product group of electronic overcurrent protection devices for DC 48 V applications. At a width of only 12.5 mm it provides selective protection for all DC 24 V, DC 36 V and DC 48 V load circuits. The robust design ensures unrivalled stability for selective... [See More]
- Trip System Type: Electronic
- Rated Current: 1 to 16
- Rated DC Voltage: 48
- Features: Miniature Circuit Breaker; Motor Circuit Protection; Trip Indicator
from Eaton Corporation
ELECTRONIC, MOLDED CASE TYPE. 8.25 INCH W X 5.5 INCH D X 16 INCH H SIZE. 690 MAX. AC VOLTAGE RATING. 240/480/600 VAC AT 50/60 HZ (UL), 240/415/690 VAC AT 50/60 HZ (IEC) VOLTAGE RATING. 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC (UL). 100 KILOAMPERE AT 240 VAC, 70... [See More]
- Trip System Type: Electronic
- Rated Current: 1200
- Rated AC Voltage: 240 to 690
- Rated Breaking Capacity: 25000 to 100000
from Automation24, Inc.
The link module DA-22HD - 73311634138 from LS ELECTRIC is for directly linking size 32 DC voltage LS ELECTRIC manual motor starters to Metasol contactors size MC-9b-MC-22b. [See More]
- Trip System Type: Electronic
- Operating Temperature: -4 to 140
- Approvals / Ratings: CE, cULus
from E-T-A Circuit Breakers
The hot pluggable ESX300-S minus electronic circuit protector ensures reliable overcurrent protection by means of electronic current limitation and load disconnection. It reliably prevents the destruction of electronic sub-assemblies or load lines in power supply systems in a voltage range of DC -48... [See More]
- Trip System Type: Electronic
- Rated Current: 2 to 24
- Rated DC Voltage: -60 to -48
- Features: Miniature Circuit Breaker
from Eaton Corporation
ELECTRONIC, MOLDED CASE TYPE. 8.25 INCH W X 4.06 INCH D X 10.75 INCH H SIZE. 690 MAX. AC VOLTAGE RATING. 240/480/600 VAC AT 50/60 HZ (UL 489). 240/415/690 VAC AT 50/60 HZ (IEC) VOLTAGE RATING. 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL 489). 85 KILOAMPERE AT 240... [See More]
- Trip System Type: Electronic
- Rated Current: 600
- Rated AC Voltage: 240 to 690
- Rated Breaking Capacity: 20000 to 65000
from Automation24, Inc.
The link module DA-32HA - 73311634122 from LS ELECTRIC is for directly linking size 32 AC voltage LS ELECTRIC manual motor starters to Metasol contactors size MC-32a-MC-40a. [See More]
- Trip System Type: Electronic
- Operating Temperature: -4 to 140
- Approvals / Ratings: CE, cULus
from E-T-A Circuit Breakers
The hot pluggable ESX300-S plus electronic circuit protector ensures reliable overcurrent protection by means of electronic current limitation and load disconnection. It reliably prevents the destruction of electronic sub-assemblies or load lines in power supply systems in a voltage range of DC +24... [See More]
- Trip System Type: Electronic
- Rated Current: 2 to 24
- Rated DC Voltage: 24 to 60
- Features: Miniature Circuit Breaker
from Eaton Corporation
ELECTRONIC, MOLDED CASE TYPE. 8.25 INCH W X 5.5 INCH D X 16 INCH H SIZE. 690 MAX. AC VOLTAGE RATING. 240/480/600 VAC AT 50/60 HZ (UL), 240/415/690 VAC AT 50/60 HZ (IEC) VOLTAGE RATING. 65 KILOAMPERE AT 240 VAC, 50 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC (UL). 85 KILOAMPERE AT 240 VAC, 50... [See More]
- Trip System Type: Electronic
- Rated Current: 1200
- Rated AC Voltage: 240 to 690
- Rated Breaking Capacity: 20000 to 65000
from Automation24, Inc.
The link module DA-32HD - 73311634004 from LS ELECTRIC is for directly linking size 32 DC voltage LS ELECTRIC manual motor starters to Metasol contactors size MC-32a-MC-40a. [See More]
- Trip System Type: Electronic
- Operating Temperature: -4 to 140
- Approvals / Ratings: CE, cULus
from E-T-A Circuit Breakers
The ESX60 is a communicable electronic circuit protector. It is a component of the CPC20 ControlPlex ® ® system. This system consists of the CPC20 bus controller and the 18plus ControlPlex modules for power distribution and the ESX60D electronic circuit protectors. The ESX60D is a smart... [See More]
- Trip System Type: Electronic
- Rated Current: 1 to 10
- Rated DC Voltage: 24
- Features: Miniature Circuit Breaker; Trip Indicator
from Eaton Corporation
ELECTRONIC, MOLDED CASE TYPE. 8.25 INCH W X 5.5 INCH D X 16 INCH H SIZE. 690 MAX. AC VOLTAGE RATING. 240/480/600 VAC AT 50/60 HZ (UL 489). 240/415/690 VAC AT 50/60 HZ (IEC) VOLTAGE RATING. 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC (UL 489). 100 KILOAMPERE AT 240... [See More]
- Trip System Type: Electronic
- Rated Current: 1200
- Rated AC Voltage: 240 to 690
- Rated Breaking Capacity: 25000 to 100000
from Automation24, Inc.
Molded case circuit breaker UTE100E-FTU-100A-2P-LL-UL 02040011UL from LS Electric features 2-pole disconnect switch with a fixed thermal unit rated at 100 amps. The UTE100E-FTU-100A-2P-LL-UL 02040011UL 02040001U includes wiring lugs, has an operating voltage of 600 V AC and interrupt capacity 50 kA... [See More]
- Trip System Type: Electronic
- Rated Current: 100
- Rated AC Voltage: 600
- Number of Poles: 2
from E-T-A Circuit Breakers
It provides selective protection for all DC 24 V load circuits at a width of only 12.5 mm. This is achieved by a combination of active electronic current limitation in the event of a short circuit and overload disconnection at typically 1.25 times rated current. Plugged into an E-T-A socket, which... [See More]
- Trip System Type: Electronic
- Rated Current: 0.5000 to 10
- Rated DC Voltage: 18 to 30
- Number of Poles: 1
from Automation24, Inc.
Molded case circuit breaker UTE100E-FTU-100A-3P-LL-UL 02050011UL from LS Electric features 3-pole disconnect switch with a fixed thermal unit rated at 100 amps. The UTE100E-FTU-100A-3P-LL-UL 02050011UL includes wiring lugs, has an operating voltage of 600 V AC and interrupt capacity 50 kA at... [See More]
- Trip System Type: Electronic
- Rated Current: 100
- Rated AC Voltage: 600
- Number of Poles: 3
from E-T-A Circuit Breakers
The compact and flexible all-in-one solution REX consists of several perfectly matched components. It comprises the EM12-T supply module for the plus and minus potential via a single or double channel REX12-T electronic circuit protector which can be mounted side by side in any number and the PM12-T... [See More]
- Trip System Type: Electronic
- Rated Current: 1 to 10
- Rated DC Voltage: 24
- Features: Miniature Circuit Breaker; Trip Indicator
from Automation24, Inc.
Molded case circuit breaker UTE100N-FTU-100A-3P-LL-UL 02050076UL from LS Electric features 3-pole disconnect switch with a fixed thermal unit rated at 100 amps. The UTE100N-FTU-100A-3P-LL-UL 02050076UL includes wiring lugs, has an operating voltage of 600 V AC and interrupt capacity 70 kA at... [See More]
- Trip System Type: Electronic
- Rated Current: 100
- Rated AC Voltage: 600
- Number of Poles: 3
from E-T-A Circuit Breakers
The compact and flexible all-in-one solution REX consists of several perfectly matched components. It comprises the EM12D-T / EM12-T supply module for the plus and minus potential via a single or double channel REX12D-T electronic circuit protector which can be mounted side by side in any number and... [See More]
- Trip System Type: Electronic
- Rated Current: 1 to 10
- Rated DC Voltage: 24
- Features: Miniature Circuit Breaker; Trip Indicator
from Automation24, Inc.
The electronic load circuit breaker MICO BASIC 4.2 from Murrelektronik is a space-saving 24 V DC current monitoring system with four channels. With the preset current value of 2 A, MICO BASIC 4.2 is ideal for any application that requires protection of a great number of load circuits with similar... [See More]
- Trip System Type: Electronic
- Approvals / Ratings: CE, cULus
- Rated AC Voltage: 24
from Automation24, Inc.
The electronic load circuit breaker MICO BASIC 8.2 from Murrelektronik is a space-saving 24 V DC current monitoring system with eight channels. With the preset current value of 2 A, MICO BASIC 8.2 is ideal for any application that requires protection of a great number of load circuits with similar... [See More]
- Trip System Type: Electronic
- Approvals / Ratings: CE, cULus
- Rated AC Voltage: 24
from Automation24, Inc.
The electronic load circuit breaker MICO CLASSIC 2.10 from Murrelektronik is a space-saving 24 V DC current monitoring system with two channels. With an adjustable current range of 4-10 A, MICO CLASSIC 2.10 is ideal for any application that requires protection of a great number of load circuits with... [See More]
- Trip System Type: Electronic
- Approvals / Ratings: CE, cULus
- Rated AC Voltage: 24
from Automation24, Inc.
The electronic load circuit breaker MICO CLASSIC 4.10 from Murrelektronik is a space-saving 24 V DC current monitoring system with four channels. With an adjustable current range of 4-10 A, MICO CLASSIC 4.10 is ideal for any application that requires protection of a great number of load circuits... [See More]
- Trip System Type: Electronic
- Approvals / Ratings: CE, cULus
- Rated AC Voltage: 24
from Automation24, Inc.
The SIRIUS link module 3RA19211DA00 is used to connect 3RV circuit breakers and 3RT power contactors of size S00 with AC and DC operation. [See More]
- Trip System Type: Electronic
- Approvals / Ratings: CE, EAC
from Automation24, Inc.
The SIRIUS link module 3RA29211AA00 is used to connect 3RV circuit breakers of sizes S00 and S0 and 3RT power contactors of size S0 with AC operation. [See More]
- Trip System Type: Electronic
- Approvals / Ratings: CE, EAC
from Automation24, Inc.
The SIRIUS link module 3RA29211BA00 is used to connect 3RV circuit breakers of sizes S00 and S0 and 3RT power contactors of size S0 with DC operation. [See More]
- Trip System Type: Electronic
- Approvals / Ratings: CE, EAC
from Automation24, Inc.
Manual motor starter MMS-32H 0.16A EXP - 0705000100 from LS ELECTRIC is a compact, current-limiting manual motor starter for load feeders. Thanks to a short-circuit protection of 2 A and an adjustable overload protection of 0.1-0.16 A, the circuit breaker MMS-32H 0.16A EXP - 0705000100 is ideally... [See More]
- Trip System Type: Electronic
- Number of Poles: 3
- Rated AC Voltage: 690
- Features: Motor Circuit Protection
from Automation24, Inc.
UL1077 miniature circuit breaker BK63H 1P B25A 6kA 277VAC UL1077 - 0626035163 from LS ELECTRIC provides reliable circuit protection for single devices per UL1077 guidelines. It features 1 pole, B trip curve, and operates with 277 V AC operating voltages with a 25 A current rating. The BK63H 1P B25A... [See More]
- Trip System Type: Electronic
- Rated Current: 25
- Rated AC Voltage: 277
- Number of Poles: 1
from Automation24, Inc.
The MOUNTING UNIT,MU-45,EXP - 83661941111 from LS ELECTRIC is for use when mounting size 32 LS ELECTRIC manual motor starters to Metasol contactors. [See More]
- Trip System Type: Electronic
- Operating Temperature: -4 to 140
- Approvals / Ratings: CE, cULus