Positively Trip-free Circuit Breakers
from OMEGA Engineering, Inc.
Series G molded case circuit breakers provide increased performance in considerably less space than standard circuit breakers or comparable fusible devices. The "G" signifies global applications: Series G circuit breakers are marked with UL, CSA, CE, IEC and KEMA, KEUR listings. The EG frames are... [See More]
- Rated AC Voltage: 220 to 690
- Trip System Type: Thermal Magnetic
- Rated Current: 15 to 100
- Number of Poles: 1
from E-T-A Circuit Breakers Ltd.
Single and double pole magnetic and hydraulic-magnetic circuit breaker with trip-free mechanism and toggle, push or push/pull, or rocker actuation. A choice of fast magnetic only or hydraulically delayed switching characteristics (S type MO or HM CBE to EN 60934/ IEC 934) ensures suitability for a... [See More]
- Rated AC Voltage: 125 to 250
- Rated Current: 0.1000 to 30
- Rated DC Voltage: 80
- Trip System Type: Magnetic Hydraulic
from Carling Technologies, Inc.
The M-Series miniature hydraulic/magnetic circuit breakers are designed for those demanding applications where space, aesthetics and snap-in front panel mounting are important. These circuit breakers are available in a choice of rocker actuator styles and colors, including paddle and baton style... [See More]
- Rated AC Voltage: 125 to 250
- Rated Current: 0.0200 to 30
- Rated DC Voltage: 32 to 80
- Rated Breaking Capacity: 600 to 1000
from E-T-A Circuit Breakers
Single (type 410), double (type 520) and three pole (type 530) high performance thermal-magnetic circuit breakers with tease-free, trip-free, snap action mechanism and toggle actuation (S-type TM CBE to EN 60 934; also to EN 60 947). Designed for rail, panel or surface mounting. Available with a... [See More]
- Rated AC Voltage: 240
- Rated Current: 7 to 125
- Rated DC Voltage: 110
- Trip System Type: Thermal Magnetic
from E-T-A Circuit Breakers Ltd.
Single and multipole magnetic circuit breakers with trip-free mechanism and toggle actuation. A choice of fast magnetic or hydraulically delayed switching characteristics (S-type MO or HM CBE to EN 60934) ensures suitability for a wide range of applications. Industry standard dimensions and panel... [See More]
- Rated AC Voltage: 240 to 415
- Rated Current: 1 to 50
- Rated DC Voltage: 80
- Trip System Type: Magnetic Hydraulic
from Carling Technologies, Inc.
The F-Series hydraulic/magnetic high amperage circuit breakers are designed to handle high current applications in extremely hot and/or cold locations. Due to its time-proven hydraulic/magnetic design, the F-Series load sensing mechanism is insensitive to changes in ambient or enclosure temperature,... [See More]
- Rated DC Voltage: 125
- Rated Breaking Capacity: 25000 to 50000
- Rated Current: 100 to 700
- Trip System Type: Magnetic Hydraulic
from E-T-A Circuit Breakers
Single pole high performance thermal circuit breaker with tease-free, trip-free, snap action mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted and available in tracked... [See More]
- Rated AC Voltage: 115
- Rated Current: 6 to 35
- Rated DC Voltage: 28
- Trip System Type: Thermal
from E-T-A Circuit Breakers Ltd.
Single and multipole magnetic circuit breakers with trip-free mechanism and toggle actuation. A choice of fast magnetic only or hydraulically delayed switching characteristics (S-type MO or HM CBE to EN 60934) ensures suitability for a wide range of applications. Industry standard dimensions and... [See More]
- Rated AC Voltage: 240 to 415
- Rated Current: 0.0200 to 50
- Rated DC Voltage: 80
- Trip System Type: Magnetic Hydraulic
from Carling Technologies, Inc.
The D-Series hydraulic/magnetic circuit breakers are similar to the C-Series circuit breakers, but designed for snap-on-back panel rail mounting on either a 35mm X 7.5mm, or a 35mm x 15mm Symmetrical Din Rail. This design allows rapid and simple mounting and removal of the breaker. It features... [See More]
- Rated AC Voltage: 125 to 480
- Rated Current: 0.0200 to 50
- Rated DC Voltage: 65
- Rated Breaking Capacity: 1500 to 5000
from E-T-A Circuit Breakers
Single pole, miniaturised thermal circuit breaker with trip-free mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). Threadneck panel mounted, temperature-compensated, with optional auxiliary contacts. Fully approved for commercial aircraft and similar requirements. [See More]
- Rated AC Voltage: 115
- Rated Current: 0.5000 to 25
- Rated DC Voltage: 28
- Trip System Type: Thermal
from E-T-A Circuit Breakers Ltd.
Single, two and three pole magnetic circuit breakers with trip-free mechanism and push/pull on/off manual actuation. A choice of fast magnetic only or hydraulically delayed switching characteristics (Stype MO or HM CBE to EN 60934) ensures suitability for a wide range of applications. Convenient... [See More]
- Rated AC Voltage: 240 to 415
- Rated Current: 0.0200 to 50
- Rated DC Voltage: 80
- Trip System Type: Magnetic Hydraulic
from Carling Technologies, Inc.
The E-Series hydraulic/magnetic circuit breakers are ideally suited for higher current and voltage applications. They offer front and back mounting, screw terminals, stud terminals and heavy duty box wire connectors for solid wire or a pressure plate connector for standard wire. A Power Selector... [See More]
- Rated AC Voltage: 120 to 600
- Rated Current: 0.0200 to 125
- Rated DC Voltage: 65 to 125
- Rated Breaking Capacity: 5000 to 10000
from E-T-A Circuit Breakers
Single pole high performance thermal circuit breaker with tease-free, trip-free, snap action mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted and available in tracked... [See More]
- Rated AC Voltage: 115
- Rated Current: 30 to 90
- Rated DC Voltage: 28
- Trip System Type: Thermal
from E-T-A Circuit Breakers Ltd.
Single, two, three and four pole magnetic and hydraulic-magnetic circuit breakers with trip-free mechanism and toggle actuation. A choice of fast magnetic only or hydraulically delayed switching characteristics (S-type MO or HM CBE to EN 60934) ensures suitability for a wide range of applications. [See More]
- Rated AC Voltage: 240 to 415
- Rated Current: 0.0200 to 50
- Rated DC Voltage: 80
- Trip System Type: Magnetic Hydraulic
from Carling Technologies, Inc.
The C-Series hydraulic/magnetic circuit breakers are designed for those applications requiring higher amperage and voltage handling capability in a smaller package. Available with American Standard or Metric Threaded Stud terminals, or Saddle Clamp screw terminals. Optional mid-trip handle style... [See More]
- Rated AC Voltage: 125 to 480
- Rated Current: 0.0200 to 100
- Rated DC Voltage: 32 to 250
- Rated Breaking Capacity: 1000 to 50000
from E-T-A Circuit Breakers
Single pole, thermal circuit breaker with trip-free mechanism, push/pull on/off manual actuation (M-type TO CBE to EN 60934) and temperature compensation. An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted, available in metric and US configurations. [See More]
- Rated AC Voltage: 115
- Rated Current: 20 to 50
- Rated DC Voltage: 28
- Trip System Type: Thermal
from E-T-A Circuit Breakers Ltd.
Single or multipole hydraulic-magnetic circuit breakers with trip-free-mechanism and toggle actuation. A choice of switching characteristics ensures suitability for a wide range of applications. Industry standard dimensions and panel mounting. Auxiliary contacts optional. Low temperature sensitivity... [See More]
- Rated AC Voltage: 120 to 480
- Rated Current: 0.0500 to 125
- Rated DC Voltage: 80
- Rated Breaking Capacity: 5000 to 10000
from Carling Technologies, Inc.
The A-Series hydraulic/magnetic circuit breakers are compact and temperature stable designed for precision operation in OEM markets requiring general purpose as well as full load amp applications. These circuit breakers are available with handle actuators for 1- 6 poles. When front panel operation... [See More]
- Rated AC Voltage: 125 to 277
- Rated Current: 0.0200 to 50
- Rated DC Voltage: 32 to 80
- Rated Breaking Capacity: 1500 to 5000
from E-T-A Circuit Breakers
Single pole high performance thermal-magnetic circuit breaker with tease-free, trip-free, snap action mechanism and toggle actuation (S-type TM CBE to EN 60934). Options include auxiliary contacts, a moulded flame retardant enclosure for added environmental protection, and remote operation -... [See More]
- Rated DC Voltage: 144
- Trip System Type: Thermal Magnetic
- Rated Current: 40 to 240
- Number of Poles: 1 to 2
from E-T-A Circuit Breakers Ltd.
Single pole, miniaturised, aircraft style thermal circuit breaker with tease-free, trip-free, snap action mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted, available in... [See More]
- Rated AC Voltage: 115
- Rated Current: 1 to 35
- Rated DC Voltage: 28
- Rated Breaking Capacity: 1 to 35
from E-T-A Circuit Breakers
Single pole thermal-magnetic circuit breakers with tease-free, trip-free, press-to-reset snap action mechanism and special dual button manual release which avoids the danger of unintended disconnection (M-type TM CBE to EN 60934). Surface mounted, compact design available with fast acting, standard... [See More]
- Rated DC Voltage: 28
- Trip System Type: Thermal Magnetic
- Rated Current: 30 to 500
- Number of Poles: 1
from E-T-A Circuit Breakers Ltd.
Single pole high performance thermal circuit breaker with tease-free, trip-free, snap action mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted and available in tracked... [See More]
- Rated AC Voltage: 115
- Rated Current: 6 to 35
- Rated DC Voltage: 28
- Rated Breaking Capacity: 6000
from E-T-A Circuit Breakers
Single pole high performance thermal-magnetic circuit breaker, with tease-free, trip-free, snap action mechanism and push/pull on/off actuation (M-type TM CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted in tracked vehicle and... [See More]
- Rated DC Voltage: 28
- Trip System Type: Thermal Magnetic
- Rated Current: 50 to 100
- Number of Poles: 1
from E-T-A Circuit Breakers Ltd.
Single pole, miniaturised thermal circuit breaker with trip-free mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). Threadneck panel mounted, temperature-compensated, with optional auxiliary contacts. Fully approved for commercial aircraft and similar requirements. [See More]
- Rated AC Voltage: 115
- Rated Current: 1 to 25
- Rated DC Voltage: 28
- Rated Breaking Capacity: 1 to 25
from E-T-A Circuit Breakers
Single pole compact high performance thermal circuit breaker with tease-free, trip-free, snap action mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted in tracked vehicle... [See More]
- Rated AC Voltage: 115
- Rated Current: 0.1000 to 50
- Rated DC Voltage: 28
- Trip System Type: Thermal
from E-T-A Circuit Breakers Ltd.
Single pole high performance thermal circuit breaker with tease-free, trip-free, snap action mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted and available in tracked... [See More]
- Rated AC Voltage: 115
- Rated Current: 30 to 90
- Rated DC Voltage: 28
- Rated Breaking Capacity: 6000
from E-T-A Circuit Breakers
Single pole, miniaturised, aircraft style thermal circuit breaker with tease-free, trip-free, snap action mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted, available in... [See More]
- Rated AC Voltage: 115
- Rated Current: 1 to 35
- Rated DC Voltage: 28
- Trip System Type: Thermal
from E-T-A Circuit Breakers Ltd.
Single pole, thermal circuit breaker with trip-free mechanism, push/pull on/off manual actuation (M-type TO CBE to EN 60934) and temperature compensation. An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted, available in metric and US configurations. [See More]
- Rated AC Voltage: 115
- Rated Current: 20 to 50
- Rated DC Voltage: 28
- Rated Breaking Capacity: 1500 to 4000
from E-T-A Circuit Breakers
Three pole, aircraft style thermal circuit breaker with trip-free mechanism and push/pull on/off manual actuation. An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted, temperature compensated, with optional auxiliary contacts. The robust design is... [See More]
- Rated AC Voltage: 200
- Rated Current: 20 to 50
- Rated DC Voltage: 28
- Trip System Type: Thermal
from E-T-A Circuit Breakers Ltd.
Single pole compact high performance thermal circuit breaker with tease-free, trip-free, snap action mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted in tracked vehicle... [See More]
- Rated AC Voltage: 115 to 230
- Rated Current: 0.1000 to 50
- Rated DC Voltage: 28
- Rated Breaking Capacity: 0.1000 to 3000
from E-T-A Circuit Breakers
Single (type 410), double (type 520) and three pole (type 530) high performance thermal-magnetic circuit breakers with tease-free, trip-free, snap action mechanism and toggle actuation (S-type TM CBE to EN 60 934; also to EN 60 947). Designed for rail, panel or surface mounting. Available with a... [See More]
- Rated AC Voltage: 660
- Rated Current: 7 to 125
- Rated DC Voltage: 220
- Trip System Type: Thermal Magnetic
from E-T-A Circuit Breakers Ltd.
Three pole, aircraft style thermal circuit breaker with trip-free mechanism and push/pull on/off manual actuation. An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted, temperature compensated, with optional auxiliary contacts. The robust design is... [See More]
- Rated AC Voltage: 200
- Rated Current: 20 to 50
- Rated DC Voltage: 28
- Rated Breaking Capacity: 2000
from E-T-A Circuit Breakers
Three pole, miniaturised, aircraft style thermal circuit breaker with tease-free, trip-free, snap action mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted, available in... [See More]
- Rated AC Voltage: 200
- Rated Current: 1 to 30
- Rated DC Voltage: 28
- Trip System Type: Thermal
from E-T-A Circuit Breakers Ltd.
Three pole, miniaturised, aircraft style thermal circuit breaker with tease-free, trip-free, snap action mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted, available in... [See More]
- Rated AC Voltage: 200
- Rated Current: 1 to 30
- Rated DC Voltage: 28
- Rated Breaking Capacity: 1 to 30
from E-T-A Circuit Breakers
Single and multipole magnetic circuit breakers with trip-free mechanism and toggle actuation. A choice of fast magnetic or hydraulically delayed switching characteristics (S-type MO or HM CBE to EN 60934) ensures suitability for a wide range of applications. Industry standard dimensions and panel... [See More]
- Rated AC Voltage: 415
- Rated Current: 1 to 50
- Rated DC Voltage: 80
- Trip System Type: Magnetic Hydraulic
from E-T-A Circuit Breakers Ltd.
Single pole thermal-magnetic circuit breaker with tease-free, trip-free, snap action mechanism and two button operation (M-type TM CBE to EN 60934). Featuring a narrow profile housing, recessed terminals, standard EN rail mounting, and precision CBE performance. [See More]
- Rated AC Voltage: 240
- Rated Current: 0.0500 to 16
- Rated DC Voltage: 65
- Rated Breaking Capacity: 0.0500 to 16
from E-T-A Circuit Breakers
Single and multipole magnetic circuit breakers with trip-free mechanism and toggle actuation. A choice of fast magnetic only or hydraulically delayed switching characteristics (S-type MO or HM CBE to EN 60934) ensures suitability for a wide range of applications. Industry standard dimensions and... [See More]
- Rated AC Voltage: 415
- Rated Current: 0.0200 to 50
- Rated DC Voltage: 80
- Trip System Type: Magnetic Hydraulic
from E-T-A Circuit Breakers Ltd.
One, two and three pole thermal-magnetic circuit breakers with trip-free mechanism and toggle actuation (S-type TM CBE to EN 60934/IEC 934). Designed for panel or plug-in mounting. Available with auxiliary contacts (1 x N/O, 1 x N/C) for status signalling. Two and three pole models are internally... [See More]
- Rated AC Voltage: 433
- Rated Current: 0.1000 to 25
- Rated DC Voltage: 250
- Rated Breaking Capacity: 0.1000 to 25
from E-T-A Circuit Breakers
Single, two and three pole magnetic circuit breakers with trip-free mechanism and push/pull on/off manual actuation. A choice of fast magnetic only or hydraulically delayed switching characteristics (Stype MO or HM CBE to EN 60934) ensures suitability for a wide range of applications. Convenient... [See More]
- Rated AC Voltage: 415
- Rated Current: 0.0200 to 50
- Rated DC Voltage: 80
- Trip System Type: Magnetic Hydraulic
from E-T-A Circuit Breakers Ltd.
One, two and three pole thermal-magnetic circuit breakers with trip-free mechanism and toggle actuation (S-type TM CBE to EN 60934/IEC 934). Featuring a combi-foot design for both symmetric and asymmetric rail mounting. Available with auxiliary contact (1 x N/O or 1 x N/C) for status signalling. Two... [See More]
- Rated AC Voltage: 250 to 433
- Rated Current: 0.1000 to 32
- Rated DC Voltage: 65
- Rated Breaking Capacity: 0.1000 to 32
from E-T-A Circuit Breakers
Single, two, three and four pole magnetic and hydraulic-magnetic circuit breakers with trip-free mechanism and toggle actuation. A choice of fast magnetic only or hydraulically delayed switching characteristics (S-type MO or HM CBE to EN 60934) ensures suitability for a wide range of applications. [See More]
- Rated AC Voltage: 415
- Rated Current: 0.0200 to 50
- Rated DC Voltage: 80
- Trip System Type: Magnetic Hydraulic
from E-T-A Circuit Breakers Ltd.
Miniaturised single pole thermal-magnetic circuit breakers with trip-free mechanism and toggle actuation (S-type TM CBE to EN 60934). Two designs provide the option of either printed circuit board or threadneck panel mounting. A separate shunt tap terminal and auxiliary contacts are available. Fast... [See More]
- Rated AC Voltage: 250
- Rated Current: 0.0500 to 10
- Rated DC Voltage: 50
- Rated Breaking Capacity: 300
from E-T-A Circuit Breakers
Single or multipole hydraulic-magnetic circuit breakers with trip-free-mechanism and toggle actuation. A choice of switching characteristics ensures suitability for a wide range of applications. Industry standard dimensions and panel mounting. Auxiliary contacts optional. Low temperature sensitivity... [See More]
- Rated AC Voltage: 415
- Rated Current: 0.0500 to 180
- Rated DC Voltage: 80
- Trip System Type: Magnetic Hydraulic
from E-T-A Circuit Breakers Ltd.
One and two pole thermal-magnetic circuit breaker in compact design with slide actuator, trip-free mechanism, various trip characteristics and optional auziliary contacts. [See More]
- Rated AC Voltage: 240
- Rated Current: 0.5000 to 16
- Rated DC Voltage: 50 to 80
- Trip System Type: Thermal Magnetic
from E-T-A Circuit Breakers
Miniaturised single pole thermal circuit breaker with push-to-reset tease free, trip-free, snap action mechanism (R-type TO CBE to EN 60934) integral type. Approved to CBE standard EN 60934 (IEC 60934). For higher current ratings see type 1140-E. [See More]
- Rated AC Voltage: 240
- Rated Current: 0.0500 to 10
- Rated DC Voltage: 48
- Trip System Type: Thermal
from E-T-A Circuit Breakers Ltd.
Two pole rocker switch/thermal-magnetic circuit breaker with trip-free mechanism (S-type TM CBE to EN 60934). The addition of a magnetic tripping module to the type 3120 range described in catalogue section Thermal Overcurrent Circuit Breakers extends the choices available (thermal-magnetic... [See More]
- Rated AC Voltage: 240
- Rated Current: 0.1000 to 16
- Rated DC Voltage: 50
- Rated Breaking Capacity: 0.1000 to 16
from E-T-A Circuit Breakers
Miniaturised single pole thermal circuit breaker with push-to-reset tease free, trip-free, snap action mechanism (R-type TO CBE to EN 60934) for PCB mounting. Approved to CBE standard EN 60934 (IEC 60934). For higher current ratings see type 1140. [See More]
- Rated AC Voltage: 240
- Rated Current: 0.0500 to 10
- Rated DC Voltage: 48
- Trip System Type: Thermal
from E-T-A Circuit Breakers Ltd.
Single pole thermal-magnetic circuit breaker with tease-free, trip-free, press-to-reset, snap action mechanism and additional manual release (M-type TM CBE to EN 60934). Designed for plug-in mounting with E-T-A sockets 10 and 16. [See More]
- Rated AC Voltage: 240
- Rated Current: 0.0500 to 25
- Rated DC Voltage: 28
- Rated Breaking Capacity: 0.0500 to 25
from E-T-A Circuit Breakers
Miniaturised single pole thermal circuit breaker with push-to-reset tease free, trip-free, snap action mechanism (R-type TO CBE to EN 60934) snap-in type. Approved to CBE standard EN 60934 (IEC 60934). For higher current ratings see type 1140-F. [See More]
- Rated AC Voltage: 240
- Rated Current: 0.0500 to 10
- Rated DC Voltage: 48
- Trip System Type: Thermal
from E-T-A Circuit Breakers Ltd.
Single pole thermal-magnetic circuit breakers with tease-free, trip-free, press-to-reset, snap action mechanism (R-type TM CBE to EN 60934; M-type with manual release (-H). Available with fast acting and standard magnetic tripping characteristics [See More]
- Rated AC Voltage: 240
- Rated Current: 0.0500 to 16
- Rated DC Voltage: 65
- Rated Breaking Capacity: 0.0500 to 16
from E-T-A Circuit Breakers
Miniaturised single pole thermal circuit breaker with push-to-reset tease free, trip-free, snap action mechanism (R-type TO CBE to EN 60934), threadneck mounting. Approved to CBE standard EN 60934 (IEC 60934). For higher current ratings see type 1140-G. Also available with XR38 Power Entry Module. [See More]
- Rated AC Voltage: 240
- Rated Current: 0.0500 to 10
- Rated DC Voltage: 48
- Trip System Type: Thermal
from E-T-A Circuit Breakers Ltd.
Single pole thermal-magnetic circuit breaker with tease-free, trip-free, snap action mechanism and two button operation (M-type TM CBE to EN 60934). Featuring a flange for panel mounting, and optional auxiliary contacts and unprotected shunt tap terminal [See More]
- Rated AC Voltage: 240
- Rated Current: 0.0500 to 16
- Rated DC Voltage: 65
- Rated Breaking Capacity: 0.0500 to 16
from E-T-A Circuit Breakers
Single pole switch/thermal circuit breaker (S-type TO CBE to EN 60934) with tease-free, trip-free, snap action mechanism. Designed for snap-in panel mounting utilising round hole or industry standard fuse-holder cut-out dimensions. Featuring an ergonomically styled two colour actuator with indicator... [See More]
- Rated AC Voltage: 250
- Rated Current: 0.0500 to 16
- Rated DC Voltage: 50
- Trip System Type: Thermal
from E-T-A Circuit Breakers Ltd.
Miniaturised single pole thermal circuit breaker with push-to-reset tease free, trip-free, snap action mechanism (R-type TO CBE to EN 60934) integral type [See More]
- Rated AC Voltage: 240
- Rated Current: 0.0500 to 10
- Rated DC Voltage: 48
- Rated Breaking Capacity: 0.0500 to 10
from E-T-A Circuit Breakers
Miniaturised single pole thermal circuit breaker with push-to-reset tease-free, trip-free, snap action mechanism (R-type TO CBE to EN 60934), integral type. For lower current ratings see types 104. Approved to CBE standard EN 60934 (IEC 60934). [See More]
- Rated AC Voltage: 240
- Rated Current: 3.5 to 16
- Rated DC Voltage: 50
- Trip System Type: Thermal
from E-T-A Circuit Breakers Ltd.
Single (type 410), double (type 520) and three pole (type 530) high performance thermal-magnetic circuit breakers with tease-free, trip-free, snap action mechanism and toggle actuation (S-type TM CBE to EN 60 934; also to EN 60 947). Designed for rail, panel or surface mounting. Available with a... [See More]
- Rated AC Voltage: 240
- Rated Current: 7 to 125
- Rated DC Voltage: 110
- Rated Breaking Capacity: 5 to 6
from E-T-A Circuit Breakers
Miniaturised single pole thermal circuit breaker with push-to-reset tease-free, trip-free, snap action mechanism (R-type TO CBE to EN 60934), snap-in panel mounting. For lower current ratings see type 105. Approved to CBE standard EN 60934 (IEC 60934). [See More]
- Rated AC Voltage: 240
- Rated Current: 3.5 to 16
- Rated DC Voltage: 50
- Trip System Type: Thermal