Trip Indicator Circuit Breakers

78 Results
Circuit Breakers -- 0185050.X-ND [0185050.X from Littelfuse, Inc.]
from DigiKey

Circuit Breaker 50A AC DC [See More]

  • Rated Current: 50
  • Text for Mounting: Chassis Mount
  • Features: Trip Indicator
  • Manual Actuator Type: Other (Push to Reset)
2U DC Breaker Panel
from Green Cubes Technology

Product Information. DPP2U Series 2u dc distribution panels provide distribution and overload protection for 1 to 20 circuits with circuit breakers that can be field installed/exchanged using a supplied puller tool. UNIPOWER ’s DPP2U Series circuit breaker panels provide distribution and... [See More]

  • Rated DC Voltage: 20 to 60
  • Features: Trip Indicator
  • Rated Current: 450
  • Operating Temperature: 14 to 158
Double Pole Supplementary B-Trip Circuit Breakers -- 2BU05R
from Altech Corp.

Features: UL 1077 Approval. DIN Rail Mounted. 17.5mm width per pole. Thermal Magnetic. 480Y/277V AC, 50/60Hz. 10kA Short Circuit Withstand Capacity. Positive Trip indicator [See More]

  • Rated AC Voltage: 277 to 480
  • Trip System Type: Thermal Magnetic
  • Rated Current: 0.5000
  • Number of Poles: 2
Circuit Breakers -- 0185100.XP-ND [0185100.XP from Littelfuse, Inc.]
from DigiKey

Circuit Breaker 100A AC DC [See More]

  • Rated Current: 100
  • Text for Mounting: Chassis Mount
  • Features: Trip Indicator
  • Manual Actuator Type: Other (Push to Reset)
Single Pole Supplementary B-Trip Circuit Breakers -- 1BU05R
from Altech Corp.

Features: UL 1077 Approval. DIN Rail Mounted. 17.5mm width per pole. Thermal Magnetic. 480Y/277V AC, 50/60Hz. 10kA Short Circuit Withstand Capacity. Positive Trip indicator [See More]

  • Rated AC Voltage: 277 to 480
  • Trip System Type: Thermal Magnetic
  • Rated Current: 0.5000
  • Number of Poles: 1
Circuit Breakers -- 0185150.XP-ND [0185150.XP from Littelfuse, Inc.]
from DigiKey

Circuit Breaker 150A AC DC [See More]

  • Rated Current: 150
  • Text for Mounting: Chassis Mount
  • Features: Trip Indicator
  • Manual Actuator Type: Other (Push to Reset)
Triple Pole Supplementary B-Trip Circuit Breakers -- 3BU05R
from Altech Corp.

Features: UL 1077 Approval. DIN Rail Mounted. 17.5mm width per pole. Thermal Magnetic. 480Y/277V AC, 50/60Hz. 10kA Short Circuit Withstand Capacity. Positive Trip indicator [See More]

  • Rated AC Voltage: 277 to 480
  • Trip System Type: Thermal Magnetic
  • Rated Current: 0.5000
  • Number of Poles: 3
Circuit Breakers -- 0211025.XP-ND [0211025.XP from Littelfuse, Inc.]
from DigiKey

Circuit Breaker 25A AC DC Automatic Reset [See More]

  • Rated Current: 25
  • Text for Mounting: Holder
  • Features: Trip Indicator
  • Manual Actuator Type: Other (Automatic Reset)
UL1077 Supplementary D-Trip Circuit Breakers -- 2DU02R
from Altech Corp.

Features: DIN Rail Mounted. 17.5mm Width Per Pole. Thermal Magnetic. Current Limiting. Positive Trip Indicator. 0.3-60A / 480Y/277V AC, 50/60Hz. 10kA Short Circuit [See More]

  • Rated AC Voltage: 277 to 480
  • Trip System Type: Thermal Magnetic
  • Rated Current: 0.2000
  • Number of Poles: 2
Circuit Breakers -- 0211030.XP-ND [0211030.XP from Littelfuse, Inc.]
from DigiKey

Circuit Breaker 30A AC DC Automatic Reset [See More]

  • Rated Current: 30
  • Text for Mounting: Holder
  • Features: Trip Indicator
  • Manual Actuator Type: Other (Automatic Reset)
Circuit Breakers -- 0813015.ZXST-ND [0813015.ZXST from Littelfuse, Inc.]
from DigiKey

Circuit Breaker 15A AC 12V DC Automatic Reset Chassis Mount [See More]

  • Rated Current: 15
  • Text for Mounting: Chassis Mount
  • Features: Trip Indicator
  • Manual Actuator Type: Other (Automatic Reset)
Circuit Breakers -- 0813030.XP-ND [0813030.XP from Littelfuse, Inc.]
from DigiKey

Circuit Breaker 30A AC 12V DC Automatic Reset Chassis Mount [See More]

  • Rated Current: 30
  • Text for Mounting: Chassis Mount
  • Features: Trip Indicator
  • Manual Actuator Type: Other (Automatic Reset)
Circuit Breakers -- 0813040.XP-ND [0813040.XP from Littelfuse, Inc.]
from DigiKey

Circuit Breaker 40A AC 12V DC Automatic Reset Chassis Mount [See More]

  • Rated Current: 40
  • Text for Mounting: Chassis Mount
  • Features: Trip Indicator
  • Manual Actuator Type: Other (Automatic Reset)
Circuit Breakers -- 0813050.XP-ND [0813050.XP from Littelfuse, Inc.]
from DigiKey

Circuit Breaker 50A AC 12V DC Automatic Reset Chassis Mount [See More]

  • Rated Current: 50
  • Text for Mounting: Chassis Mount
  • Features: Trip Indicator
  • Manual Actuator Type: Other (Automatic Reset)
Circuit Breakers -- 0914604-ND [0914604 from PHOENIX CONTACT USA]
from DigiKey

Circuit Breaker Thermal Magnetic 800mA 250V AC 65V DC Toggle DIN Rail [See More]

  • Rated Current: 0.8000
  • Features: Trip Indicator
  • Trip System Type: Thermal Magnetic
  • Mounting Style: Din Rail Mounted
Circuit Breakers -- 0ACB020.X-ND [0ACB020.X from Littelfuse, Inc.]
from DigiKey

Circuit Breaker 20A AC 12V DC Automatic Reset Holder [See More]

  • Rated Current: 20
  • Text for Mounting: Holder
  • Features: Trip Indicator
  • Manual Actuator Type: Other (Automatic Reset)
Circuit Breakers -- 0CBF010.XP-ND [0CBF010.XP from Littelfuse, Inc.]
from DigiKey

Circuit Breaker 10A AC 12V DC Holder [See More]

  • Rated Current: 10
  • Text for Mounting: Holder
  • Features: Trip Indicator
  • Manual Actuator Type: Other (Automatic Reset)
Circuit Breakers -- 0CCB025.XP-ND [0CCB025.XP from Littelfuse, Inc.]
from DigiKey

Circuit Breaker 25A AC 12V DC Automatic Reset Holder [See More]

  • Rated Current: 25
  • Text for Mounting: Holder
  • Features: Trip Indicator
  • Manual Actuator Type: Other (Automatic Reset)
Circuit Breakers -- 0MMB020.X-ND [0MMB020.X from Littelfuse, Inc.]
from DigiKey

Circuit Breaker 20A AC 12V DC Automatic Reset Holder [See More]

  • Rated Current: 20
  • Text for Mounting: Holder
  • Features: Trip Indicator
  • Manual Actuator Type: Other (Automatic Reset)
Circuit Breakers -- 0MNB030.X-ND [0MNB030.X from Littelfuse, Inc.]
from DigiKey

Circuit Breaker 30A AC 12V DC Automatic Reset Holder [See More]

  • Rated Current: 30
  • Text for Mounting: Holder
  • Features: Trip Indicator
  • Manual Actuator Type: Other (Automatic Reset)
Circuit Breakers -- 0UCB005.X-ND [0UCB005.X from Littelfuse, Inc.]
from DigiKey

Circuit Breaker 5A AC 12V DC Automatic Reset Holder [See More]

  • Rated Current: 5
  • Text for Mounting: Holder
  • Features: Trip Indicator
  • Manual Actuator Type: Other (Automatic Reset)
Circuit Breakers -- 0UCB005.XP-ND [0UCB005.XP from Littelfuse, Inc.]
from DigiKey

Circuit Breaker 5A AC 12V DC Automatic Reset Holder [See More]

  • Rated Current: 5
  • Text for Mounting: Holder
  • Features: Trip Indicator
  • Manual Actuator Type: Other (Automatic Reset)
Circuit Breakers -- 0UCB010.X-ND [0UCB010.X from Littelfuse, Inc.]
from DigiKey

Circuit Breaker 10A AC 12V DC Automatic Reset Holder [See More]

  • Rated Current: 10
  • Text for Mounting: Holder
  • Features: Trip Indicator
  • Manual Actuator Type: Other (Automatic Reset)
Circuit Breakers -- 0UCB015.X-ND [0UCB015.X from Littelfuse, Inc.]
from DigiKey

Circuit Breaker 15A AC 12V DC Automatic Reset Holder [See More]

  • Rated Current: 15
  • Text for Mounting: Holder
  • Features: Trip Indicator
  • Manual Actuator Type: Other (Automatic Reset)
Circuit Breakers -- 0UCB020.X-ND [0UCB020.X from Littelfuse, Inc.]
from DigiKey

Circuit Breaker 20A AC 12V DC Automatic Reset Holder [See More]

  • Rated Current: 20
  • Text for Mounting: Holder
  • Features: Trip Indicator
  • Manual Actuator Type: Other (Automatic Reset)
Circuit Breakers -- 0UCB025.X-ND [0UCB025.X from Littelfuse, Inc.]
from DigiKey

Circuit Breaker 25A AC 12V DC Automatic Reset Holder [See More]

  • Rated Current: 25
  • Text for Mounting: Holder
  • Features: Trip Indicator
  • Manual Actuator Type: Other (Automatic Reset)
Circuit Breakers -- 0UCB030.X-ND [0UCB030.X from Littelfuse, Inc.]
from DigiKey

Circuit Breaker 30A AC 12V DC Automatic Reset Holder [See More]

  • Rated Current: 30
  • Text for Mounting: Holder
  • Features: Trip Indicator
  • Manual Actuator Type: Other (Automatic Reset)
Circuit Breakers -- 1110-F112-P1M1-0.1A-ND [1110-F112-P1M1-0.1A from E-T-A Circuit Breakers]
from DigiKey

Circuit Breaker Thermal 100mA 250V AC 50V DC Push-Push Panel Mount [See More]

  • Rated Current: 0.1000
  • Features: Trip Indicator
  • Trip System Type: Thermal
  • Mounting Style: Plug-in
Circuit Breakers -- 1140-E211-P9M1-15A-ND [1140-E211-P9M1-15A from E-T-A Circuit Breakers]
from DigiKey

Circuit Breaker Thermal 15A 250V AC 50V DC Push to Reset Panel Mount [See More]

  • Rated Current: 15
  • Features: Trip Indicator
  • Trip System Type: Thermal
  • Mounting Style: Plug-in
Circuit Breakers -- 1140-G151-P7M1-0.15A-ND [1140-G151-P7M1-0.15A from E-T-A Circuit Breakers]
from DigiKey

Circuit Breaker Thermal 150mA 250V AC 50V DC Push to Reset Panel Mount [See More]

  • Rated Current: 0.1500
  • Features: Trip Indicator
  • Trip System Type: Thermal
  • Mounting Style: Plug-in
Circuit Breakers -- EGB3000
from OMEGA Engineering, Inc.

Series G molded case circuit breakers provide increased performance in considerably less space than standard circuit breakers or comparable fusible devices. The "G" signifies global applications: Series G circuit breakers are marked with UL, CSA, CE, IEC and KEMA, KEUR listings. The EG frames are... [See More]

  • Rated AC Voltage: 220 to 690
  • Trip System Type: Thermal Magnetic
  • Rated Current: 15 to 100
  • Number of Poles: 1
GFCI/ELCI & Panel Seal Circuit Breakers -- PB Series
from Carling Technologies, Inc.

The PB-series utilizes the hydraulic magnetic principle whichprovides precise operation and performance even when exposed to extremely hot and/or cold application environments. [See More]

  • Rated AC Voltage: 120 to 240
  • Rated Breaking Capacity: 5000
  • Rated Current: 0.1000 to 30
  • Trip System Type: Magnetic Hydraulic
Thermal Aircraft Style Circuit Breaker -- 483
from E-T-A Circuit Breakers Ltd.

Single pole, miniaturised, aircraft style thermal circuit breaker with tease-free, trip-free, snap action mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted, available in... [See More]

  • Rated AC Voltage: 115
  • Rated Current: 1 to 35
  • Rated DC Voltage: 28
  • Rated Breaking Capacity: 1 to 35
POWER-GATE™ Circuit Breaker
from Perfect Switch, LLC

POWER-GATE breakers are MOSFET-based unidirectional relays with an external hall effect current sensor. Application-specific parameters for inrush current, delays, timers, and logic are flashed to the integrated microcontroller that monitors the process. When the “breaking ” setpoint is... [See More]

  • Rated DC Voltage: 12 to 24
  • Trip System Type: Solid State
  • Rated Current: 25 to 300
  • Number of Poles: 1
Electronic Overcurrent Protection -- Type ESS22-T
from E-T-A Circuit Breakers

The electronic circuit breaker type ESS22-T extends the E-T-A product range of electronic circuit protection for DC 24 V applications. It is a double pole version providing physical isolation. It meets the requirements of the machinery directive 2006/42/EC and the affiliated standard EN 60204-1... [See More]

  • Rated DC Voltage: 24
  • Trip System Type: Electronic
  • Rated Current: 0.5000 to 10
  • Number of Poles: 2
Miniature Circuit Breakers
from Schneider Electric

Miniature Circuit Breakers. Arc-fault circuit interrupters digital technology to provide unequaled protection. Homeline Combination Arc Fault Circuit Interrupters (HOM-CAFI) provide enhanced protection against home electrical fires. Homeline miniature circuit breakers for Homeline load centers. [See More]

  • Rated Current: 6 to 225
  • Trip System Type: Electronic; Thermal Magnetic
  • Rated Breaking Capacity: 5000 to 65000
  • Number of Poles: 1 to 3
GFCI/ELCI & Panel Seal Circuit Breakers -- PC Series
from Carling Technologies, Inc.

The PC-Series, AC Residual Current Circuit Breaker with Overcurrent Protection (RCBO), combines the ground fault protection of a GFCI with the familiar overcurrent tripping characteristics of a normal circuit breaker. It detects lower level ground faults that do not trip ordinary circuit breakers,... [See More]

  • Rated AC Voltage: 120 to 240
  • Rated Breaking Capacity: 5000
  • Rated Current: 1 to 50
  • Trip System Type: Magnetic Hydraulic
Thermal Circuit Breaker -- 4140
from E-T-A Circuit Breakers Ltd.

Single pole, thermal circuit breaker with trip-free mechanism, push/pull on/off manual actuation (M-type TO CBE to EN 60934) and temperature compensation. An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted, available in metric and US configurations. [See More]

  • Rated AC Voltage: 115
  • Rated Current: 20 to 50
  • Rated DC Voltage: 28
  • Rated Breaking Capacity: 1500 to 4000
Electronic Overcurrent Protection -- Type ESS30-S
from E-T-A Circuit Breakers

The electronic circuit protector ESS30-S with physical isolation is the globally unique electronic overcurrent protection for DC 24 V applications as a “low energy breaker ”. For the use in decentralised and centralised power supply units, it meets the requirements to DIN EN 60934, to... [See More]

  • Rated DC Voltage: 24
  • Trip System Type: Electronic
  • Rated Current: 0.5000 to 10
  • Number of Poles: 1
Hydraulic Magnetic 1-2 Pole or Parallel Pole Miniature Circuit Breakers -- M Series
from Carling Technologies, Inc.

The M-Series miniature hydraulic/magnetic circuit breakers are designed for those demanding applications where space, aesthetics and snap-in front panel mounting are important. These circuit breakers are available in a choice of rocker actuator styles and colors, including paddle and baton style... [See More]

  • Rated AC Voltage: 125 to 250
  • Rated Current: 0.0200 to 30
  • Rated DC Voltage: 32 to 80
  • Rated Breaking Capacity: 600 to 1000
Thermal Circuit Breaker -- 482
from E-T-A Circuit Breakers Ltd.

Single pole compact high performance thermal circuit breaker with tease-free, trip-free, snap action mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted in tracked vehicle... [See More]

  • Rated AC Voltage: 115 to 230
  • Rated Current: 0.1000 to 50
  • Rated DC Voltage: 28
  • Rated Breaking Capacity: 0.1000 to 3000
Electronic Overcurrent Protection -- Type ESS31-T
from E-T-A Circuit Breakers

The model ESS31-T extends our product group of electronic overcurrent protection devices for DC 24 V applications. At a width of only 12.5 mm it provides selective protection for all DC 24 V load circuits. This is achieved by a combination of active electronic current limitation in the event of a... [See More]

  • Rated DC Voltage: 24
  • Trip System Type: Electronic
  • Rated Current: 0.5000 to 12
  • Number of Poles: 1
Hydraulic Magnetic 1-3 Pole Circuit Breakers -- H Series
from Carling Technologies, Inc.

The H-Series hydraulic/magnetic circuit breaker provides dependable circuit protection in a low cost, compact package. By meeting IEC spacing requirements, H-Series is the ideal choice for international market applications. It also features a “trip-free ” mechanism, which will open the... [See More]

  • Rated AC Voltage: 250
  • Rated Current: 1 to 35
  • Rated DC Voltage: 65 to 80
  • Rated Breaking Capacity: 500 to 3000
Thermal Circuit Breaker -- 5140
from E-T-A Circuit Breakers Ltd.

Three pole, aircraft style thermal circuit breaker with trip-free mechanism and push/pull on/off manual actuation. An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted, temperature compensated, with optional auxiliary contacts. The robust design is... [See More]

  • Rated AC Voltage: 200
  • Rated Current: 20 to 50
  • Rated DC Voltage: 28
  • Rated Breaking Capacity: 2000
Electronic Overcurrent Protection -- Type ESX10
from E-T-A Circuit Breakers

Electronic circuit protector type ESX10 is designed to ensure selective disconnection of DC 24 V load systems. DC 24 V power supplies, which are widely used in industry today, will shut down the output in the event of an overload with the result that one faulty load in the system can lead to... [See More]

  • Rated DC Voltage: 24
  • Trip System Type: Electronic
  • Rated Current: 0.5000 to 16
  • Number of Poles: 1
Hydraulic Magnetic 1-3 Pole Low Profile, High Performance Circuit Breakers -- L Series
from Carling Technologies, Inc.

The L-Series high performance, compact hydraulic/magnetic circuit breaker is ideally suited for the rigors and confined spaces found in today ’s telecom/datacom power distribution units and rack systems. The L-Series circuit breaker provides best in class performance in an innovative low... [See More]

  • Rated AC Voltage: 120 to 240
  • Rated Breaking Capacity: 5000
  • Rated Current: 0.1000 to 30
  • Trip System Type: Magnetic Hydraulic
Thermal Circuit Breaker -- 583
from E-T-A Circuit Breakers Ltd.

Three pole, miniaturised, aircraft style thermal circuit breaker with tease-free, trip-free, snap action mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted, available in... [See More]

  • Rated AC Voltage: 200
  • Rated Current: 1 to 30
  • Rated DC Voltage: 28
  • Rated Breaking Capacity: 1 to 30
Electronic Overcurrent Protection -- Type ESX10-S
from E-T-A Circuit Breakers

The model ESX10-Sxxx extends our product group of electronic overcurrent protection devices for DC 24 V applications. At a width of only 12.5mm it provides selective protection for all DC 24 V load circuits. This is achieved by a combination of active electronic current limitation in the event of a... [See More]

  • Rated Current: 1 to 10
  • Number of Poles: 1
  • Trip System Type: Electronic
  • Features: Miniature Circuit Breaker; Trip Indicator
Hydraulic Magnetic 1-3 Pole, High Amperage Circuit Breakers -- F Series
from Carling Technologies, Inc.

The F-Series hydraulic/magnetic high amperage circuit breakers are designed to handle high current applications in extremely hot and/or cold locations. Due to its time-proven hydraulic/magnetic design, the F-Series load sensing mechanism is insensitive to changes in ambient or enclosure temperature,... [See More]

  • Rated DC Voltage: 125
  • Rated Breaking Capacity: 25000 to 50000
  • Rated Current: 100 to 700
  • Trip System Type: Magnetic Hydraulic
Thermal-magnetic Circuit Breaker -- 452
from E-T-A Circuit Breakers Ltd.

Single pole high performance thermal-magnetic circuit breaker, with tease-free, trip-free, snap action mechanism and push/pull on/off actuation (M-type TM CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted in tracked vehicle and... [See More]

  • Rated DC Voltage: 28
  • Rated Breaking Capacity: 6000
  • Rated Current: 50 to 100
  • Trip System Type: Thermal Magnetic
Electronic Overcurrent Protection -- Type ESX10-T.-DC 24 V
from E-T-A Circuit Breakers

Type ESX10-T. expands our product range of electronic overcurrent protection for DC 24 V applications. It provides selective protection of all DC 24 V load circuits at a width of only 12.5 mm. This is achieved by active current limitation in the event of a short circuit and overload disconnection... [See More]

  • Rated DC Voltage: 18 to 32
  • Trip System Type: Electronic
  • Rated Current: 0.5000 to 12
  • Number of Poles: 1
Hydraulic Magnetic 1-3 Pole, TUV Certified IEC/EN 60947-2 Circuit Breakers -- CX Series
from Carling Technologies, Inc.

The CX-Series hydraulic/magnetic circuit breaker features a unique and innovative patent pending arc quenching configuration that allows it to safely handle high amperage and high DC voltage applications in a compact package. By using a patent pending magnetic flux boosting terminal configuration, a... [See More]

  • Rated DC Voltage: 250 to 600
  • Rated Breaking Capacity: 600 to 10000
  • Rated Current: 1 to 175
  • Trip System Type: Magnetic Hydraulic
Electronic Overcurrent Protection -- Type ESX10-TB-DC24V-16A
from E-T-A Circuit Breakers

The ESX10-TB-101-DC24V-16A is an extension of the ESX10-T range for DC24V and is the first product to complete a comprehensive protection range with ratings from 0.5 A to 16 A. At a width of only 12.5mm it provides selective protection for all DC 24 V load circuits. This is achieved by a combination... [See More]

  • Rated Current: 16
  • Number of Poles: 1
  • Trip System Type: Electronic
  • Features: Miniature Circuit Breaker; Trip Indicator
Hydraulic Magnetic 1-4 Pole, DIN Rail Circuit Breakers -- G Series
from Carling Technologies, Inc.

The G-Series hydraulic-magnetic circuit breaker insures maximum protection by integrating wiping contacts for longevity; a common trip linkage between poles; a unique terminal bus connection system; and optional integrated auxiliary contacts. It is also suitable for reverse feed and provides finger... [See More]

  • Rated AC Voltage: 240 to 480
  • Rated Current: 0.0200 to 63
  • Rated DC Voltage: 80
  • Rated Breaking Capacity: 1000 to 3000
Electronic Overcurrent Protection -- Type ESX10-TC DC 12 V
from E-T-A Circuit Breakers

Electronic circuit protector type ESX10-TC is designed to ensure selective disconnection of DC 12 V load systems. DC 12 V power supplies, which are widely used in industry today, will shut down the output in the event of an overload with the result that one faulty load in the system can lead to... [See More]

  • Rated DC Voltage: 9 to 18
  • Trip System Type: Electronic
  • Rated Current: 1 to 10
  • Number of Poles: 1
Hydraulic Magnetic 1-4 Pole, Snap-On Rail Mounting Circuit Breakers -- D Series
from Carling Technologies, Inc.

The D-Series hydraulic/magnetic circuit breakers are similar to the C-Series circuit breakers, but designed for snap-on-back panel rail mounting on either a 35mm X 7.5mm, or a 35mm x 15mm Symmetrical Din Rail. This design allows rapid and simple mounting and removal of the breaker. It features... [See More]

  • Rated AC Voltage: 125 to 480
  • Rated Current: 0.0200 to 50
  • Rated DC Voltage: 65
  • Rated Breaking Capacity: 1500 to 5000
Electronic Overcurrent Protection -- Type ESX10-TC DC 48 V
from E-T-A Circuit Breakers

The model ESX10-TC-101-DC48V extends our product group of electronic overcurrent protection devices for DC 48 V applications. At a width of only 12.5 mm it provides selective protection for all DC 24 V, DC 36 V and DC 48 V load circuits. The robust design ensures unrivalled stability for selective... [See More]

  • Rated DC Voltage: 48
  • Trip System Type: Electronic
  • Rated Current: 1 to 16
  • Features: Miniature Circuit Breaker; Motor Circuit Protection; Trip Indicator
Hydraulic Magnetic 1-6 Pole Circuit Breakers -- E Series
from Carling Technologies, Inc.

The E-Series hydraulic/magnetic circuit breakers are ideally suited for higher current and voltage applications. They offer front and back mounting, screw terminals, stud terminals and heavy duty box wire connectors for solid wire or a pressure plate connector for standard wire. A Power Selector... [See More]

  • Rated AC Voltage: 120 to 600
  • Rated Current: 0.0200 to 125
  • Rated DC Voltage: 65 to 125
  • Rated Breaking Capacity: 5000 to 10000
Electronic Overcurrent Protection -- Type ESX60D
from E-T-A Circuit Breakers

The ESX60 is a communicable electronic circuit protector. It is a component of the CPC20 ControlPlex ® ® system. This system consists of the CPC20 bus controller and the 18plus ControlPlex modules for power distribution and the ESX60D electronic circuit protectors. The ESX60D is a smart... [See More]

  • Rated DC Voltage: 24
  • Trip System Type: Electronic
  • Rated Current: 1 to 10
  • Features: Miniature Circuit Breaker; Trip Indicator
Hydraulic Magnetic Circuit Breakers -- MS-Series
from Carling Technologies, Inc.

The MS-Series hydraulic/magnetic Sealed Toggle Circuit Breaker is designed and tested to operate flawlessly in the harshest of environments. Ideally suited for COTS (commercial off the shelf) military applications, the MS-Series features a durable metal and sealed mounting bushing with... [See More]

  • Rated AC Voltage: 120 to 240
  • Rated Current: 0.0200 to 30
  • Rated DC Voltage: 65
  • Rated Breaking Capacity: 3000 to 8000
Electronic Overcurrent Protection -- Type REF16-S
from E-T-A Circuit Breakers

It provides selective protection for all DC 24 V load circuits at a width of only 12.5 mm. This is achieved by a combination of active electronic current limitation in the event of a short circuit and overload disconnection at typically 1.25 times rated current. Plugged into an E-T-A socket, which... [See More]

  • Rated DC Voltage: 18 to 30
  • Trip System Type: Electronic
  • Rated Current: 0.5000 to 10
  • Number of Poles: 1
Hydraulic Magnetic Circuit Breakers with Exclusive Rockerguard -- C Series
from Carling Technologies, Inc.

The C-Series hydraulic/magnetic circuit breakers are designed for those applications requiring higher amperage and voltage handling capability in a smaller package. Available with American Standard or Metric Threaded Stud terminals, or Saddle Clamp screw terminals. Optional mid-trip handle style... [See More]

  • Rated AC Voltage: 125 to 480
  • Rated Current: 0.0200 to 100
  • Rated DC Voltage: 32 to 250
  • Rated Breaking Capacity: 1000 to 50000
Electronic Overcurrent Protection -- Type REX12-T
from E-T-A Circuit Breakers

The compact and flexible all-in-one solution REX consists of several perfectly matched components. It comprises the EM12-T supply module for the plus and minus potential via a single or double channel REX12-T electronic circuit protector which can be mounted side by side in any number and the PM12-T... [See More]

  • Rated DC Voltage: 24
  • Trip System Type: Electronic
  • Rated Current: 1 to 10
  • Features: Miniature Circuit Breaker; Trip Indicator
Hydraulic Magnetic Compact & Temperature Stable Circuit Breakers -- A Series
from Carling Technologies, Inc.

The A-Series hydraulic/magnetic circuit breakers are compact and temperature stable designed for precision operation in OEM markets requiring general purpose as well as full load amp applications. These circuit breakers are available with handle actuators for 1- 6 poles. When front panel operation... [See More]

  • Rated AC Voltage: 125 to 277
  • Rated Current: 0.0200 to 50
  • Rated DC Voltage: 32 to 80
  • Rated Breaking Capacity: 1500 to 5000
Electronic Overcurrent Protection -- Type REX12D-T
from E-T-A Circuit Breakers

The compact and flexible all-in-one solution REX consists of several perfectly matched components. It comprises the EM12D-T / EM12-T supply module for the plus and minus potential via a single or double channel REX12D-T electronic circuit protector which can be mounted side by side in any number and... [See More]

  • Rated DC Voltage: 24
  • Trip System Type: Electronic
  • Rated Current: 1 to 10
  • Features: Miniature Circuit Breaker; Trip Indicator
Hydraulic/Magnetic Circuit Breaker -- N-Series
from Carling Technologies, Inc.

The high-performance N-Series hydraulic-magnetic circuit breaker is ideally suited for the rigors and confined spaces of telecom and datacom power distribution units and rack systems. Its innovative, low profile design features easily accessible load and line terminals and sliding barriers for... [See More]

  • Rated AC Voltage: 120 to 277
  • Rated Breaking Capacity: 10000 to 22000
  • Rated Current: 1 to 30
  • Trip System Type: Magnetic Hydraulic
High Performance Circuit Breakers -- Type 412
from E-T-A Circuit Breakers

Single pole high performance thermal circuit breaker with tease-free, trip-free, snap action mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted and available in tracked... [See More]

  • Rated AC Voltage: 115
  • Rated Current: 6 to 35
  • Rated DC Voltage: 28
  • Trip System Type: Thermal
High Performance Circuit Breakers -- Type 413
from E-T-A Circuit Breakers

Single pole high performance thermal circuit breaker with tease-free, trip-free, snap action mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted and available in tracked... [See More]

  • Rated AC Voltage: 115
  • Rated Current: 30 to 90
  • Rated DC Voltage: 28
  • Trip System Type: Thermal
High Performance Circuit Breakers -- Type 4140
from E-T-A Circuit Breakers

Single pole, thermal circuit breaker with trip-free mechanism, push/pull on/off manual actuation (M-type TO CBE to EN 60934) and temperature compensation. An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted, available in metric and US configurations. [See More]

  • Rated AC Voltage: 115
  • Rated Current: 20 to 50
  • Rated DC Voltage: 28
  • Trip System Type: Thermal
High Performance Circuit Breakers -- Type 452
from E-T-A Circuit Breakers

Single pole high performance thermal-magnetic circuit breaker, with tease-free, trip-free, snap action mechanism and push/pull on/off actuation (M-type TM CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted in tracked vehicle and... [See More]

  • Rated DC Voltage: 28
  • Trip System Type: Thermal Magnetic
  • Rated Current: 50 to 100
  • Number of Poles: 1
High Performance Circuit Breakers -- Type 482
from E-T-A Circuit Breakers

Single pole compact high performance thermal circuit breaker with tease-free, trip-free, snap action mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted in tracked vehicle... [See More]

  • Rated AC Voltage: 115
  • Rated Current: 0.1000 to 50
  • Rated DC Voltage: 28
  • Trip System Type: Thermal
High Performance Circuit Breakers -- Type 483
from E-T-A Circuit Breakers

Single pole, miniaturised, aircraft style thermal circuit breaker with tease-free, trip-free, snap action mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted, available in... [See More]

  • Rated AC Voltage: 115
  • Rated Current: 1 to 35
  • Rated DC Voltage: 28
  • Trip System Type: Thermal
High Performance Circuit Breakers -- Type 5140
from E-T-A Circuit Breakers

Three pole, aircraft style thermal circuit breaker with trip-free mechanism and push/pull on/off manual actuation. An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted, temperature compensated, with optional auxiliary contacts. The robust design is... [See More]

  • Rated AC Voltage: 200
  • Rated Current: 20 to 50
  • Rated DC Voltage: 28
  • Trip System Type: Thermal
High Performance Circuit Breakers -- Type 583
from E-T-A Circuit Breakers

Three pole, miniaturised, aircraft style thermal circuit breaker with tease-free, trip-free, snap action mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted, available in... [See More]

  • Rated AC Voltage: 200
  • Rated Current: 1 to 30
  • Rated DC Voltage: 28
  • Trip System Type: Thermal
High Performance Circuit Breakers -- Type 9510
from E-T-A Circuit Breakers

Single pole, miniaturised aircraft simulator switch with extremely fast magnetic trip time. Blade, screw and wire wrap terminals. Aircraft style threadneck and push/pull button with white trip indicator ring. Current rating marked on the push button according to customer' s request by adhesive... [See More]

  • Rated DC Voltage: 28
  • Features: Miniature Circuit Breaker; Trip Indicator; Auxiliary Contacts
  • Number of Poles: 1
  • Text for Mounting: flange threadneck
Magnetic & Hydraulic-Magnetic Overcurrent Circuit Breakers -- Type 8340-G2
from E-T-A Circuit Breakers

Single, two and three pole magnetic circuit breakers with trip-free mechanism and push/pull on/off manual actuation. A choice of fast magnetic only or hydraulically delayed switching characteristics (Stype MO or HM CBE to EN 60934) ensures suitability for a wide range of applications. Convenient... [See More]

  • Rated AC Voltage: 415
  • Rated Current: 0.0200 to 50
  • Rated DC Voltage: 80
  • Trip System Type: Magnetic Hydraulic
Thermal Overcurrent Circuit Breakers -- Type 1110
from E-T-A Circuit Breakers

Single pole switch/thermal circuit breaker (S-type TO CBE to EN 60934) with tease-free, trip-free, snap action mechanism. Designed for snap-in panel mounting utilising round hole or industry standard fuse-holder cut-out dimensions. Featuring an ergonomically styled two colour actuator with indicator... [See More]

  • Rated AC Voltage: 250
  • Rated Current: 0.0500 to 16
  • Rated DC Voltage: 50
  • Trip System Type: Thermal
Thermal Overcurrent Circuit Breakers -- Type 1410-F1
from E-T-A Circuit Breakers

Miniaturised single pole rocker switch/thermal circuit breaker combining ON/OFF switching and extremely fast overload performance in a single component (S-type TO CBE to EN 60934/IEC 934). Under overload conditions an internal neon (filament bulb for low voltages) illuminates to give a clear signal... [See More]

  • Rated AC Voltage: 240
  • Rated Current: 0.6300 to 10
  • Rated DC Voltage: 60
  • Trip System Type: Thermal