Lock or Interlock Circuit Breakers
from Automation24, Inc.
Molded case circuit breaker UTE100E-FTU-100A-2P-LL-UL 02040011UL from LS Electric features 2-pole disconnect switch with a fixed thermal unit rated at 100 amps. The UTE100E-FTU-100A-2P-LL-UL 02040011UL 02040001U includes wiring lugs, has an operating voltage of 600 V AC and interrupt capacity 50 kA... [See More]
- Rated AC Voltage: 600
- Trip System Type: Electronic
- Rated Current: 100
- Number of Poles: 2
from Schneider Electric, Automation & Control
TeSys GV2 - Magnetic and thermal magnetic motor circuit breakers up to 15 kW. Manual and local control, when the motor circuit-breaker is used on its own, and automatic and remote control when combined with a contactor. Motor protection provided by thermal-magnetic devices built into the... [See More]
- Rated Breaking Capacity: 3000 to 100000
- Number of Poles: 3
- Trip System Type: Magnetic; Thermal Magnetic
- Features: Motor Circuit Protection; Lock or Interlock; Under voltage Release
from Automation24, Inc.
Molded case circuit breaker UTE100E-FTU-100A-3P-LL-UL 02050011UL from LS Electric features 3-pole disconnect switch with a fixed thermal unit rated at 100 amps. The UTE100E-FTU-100A-3P-LL-UL 02050011UL includes wiring lugs, has an operating voltage of 600 V AC and interrupt capacity 50 kA at... [See More]
- Rated AC Voltage: 600
- Trip System Type: Electronic
- Rated Current: 100
- Number of Poles: 3
from Schneider Electric, Automation & Control
Compact NS80H MA - Molded case circuit breakers for motor protection up to 37 kW. Thanks to its high breaking capacity and its small size, Compact NS80H MA is specially designed for the protection of motors rated up to 37kW thus guaranteeing absolute peace of mind. Dedicated protection. Service... [See More]
- Rated DC Voltage: 690
- Rated Breaking Capacity: 10000 to 100000
- Rated Current: 80
- Trip System Type: Magnetic; Thermal Magnetic
from Automation24, Inc.
Molded case circuit breaker UTE100N-FTU-100A-3P-LL-UL 02050076UL from LS Electric features 3-pole disconnect switch with a fixed thermal unit rated at 100 amps. The UTE100N-FTU-100A-3P-LL-UL 02050076UL includes wiring lugs, has an operating voltage of 600 V AC and interrupt capacity 70 kA at... [See More]
- Rated AC Voltage: 600
- Trip System Type: Electronic
- Rated Current: 100
- Number of Poles: 3