Under voltage Release Circuit Breakers
from Eaton Corporation
MAGNETIC TYPE. 4.125 INCH W X 4.12 INCH D X 6 INCH H SIZE. 577 MAX. AC VOLTAGE RATING. 250 MAX. DC VOLTAGE RATING. UL 489, CSA C22.2 APPROVAL. 480/600 VAC AT 50/60 HZ, 1000 VAC STAR/577 VAC AT 50/60 HZ, 250 VDC VOLTAGE RATING. 25000 AMPERE AT 480 VAC, 18000 AMPERE AT 600 VAC, 10000 AMPERE AT 1000... [See More]
- Rated AC Voltage: 480 to 1000
- Rated Current: 50
- Rated DC Voltage: 250
- Rated Breaking Capacity: 10000 to 25000
from R. STAHL, Inc.
For protection of Ex e and Ex d motors. Protects cables and plant equipment. Adjustable thermal overload release, phase failure sensitive. Electromagnetic instantaneous release. Robust enclosure made of glass fibre reinforced polyester resin. Optionally with. undervoltage release. shunt release. [See More]
- Rated AC Voltage: 230 to 690
- Trip System Type: Electronic
- Rated Current: 0.1000 to 22.5
- Features: Under voltage Release
from Mitsubishi Electric Automation, Inc.
Like molded case circuit breakers, these circuit breakers are utilized to open/close low-voltage circuits and protect wiring by automatically closing circuits when they're overloaded or if a short-circuit occurs. We offer a comprehensive range of circuit breakers that provide superior performance in... [See More]
- Rated AC Voltage: 100 to 440
- Trip System Type: Magnetic
- Rated Breaking Capacity: 5 to 400
- Number of Poles: 2 to 3
from Schneider Electric, Automation & Control
TeSys GV2 - Magnetic and thermal magnetic motor circuit breakers up to 15 kW. Manual and local control, when the motor circuit-breaker is used on its own, and automatic and remote control when combined with a contactor. Motor protection provided by thermal-magnetic devices built into the... [See More]
- Rated Breaking Capacity: 3000 to 100000
- Number of Poles: 3
- Trip System Type: Magnetic; Thermal Magnetic
- Features: Motor Circuit Protection; Lock or Interlock; Under voltage Release
from Eaton Corporation
THERMAL MAGNETIC TYPE. 4.125 INCH W X 4.942 INCH D X 10 INCH H SIZE. 600 MAX. AC VOLTAGE RATING. 250 MAX. DC VOLTAGE RATING. UL 489, CSA C22.2 APPROVAL. 240/480/600 VAC AT 50/60 HZ, 250 VDC VOLTAGE RATING. 65000 AMPERE AT 240 VAC, 35000 AMPERE AT 480 VAC, 18000 AMPERE AT 600 VAC, 10000 AMPERE AT 250... [See More]
- Rated AC Voltage: 240 to 600
- Rated Current: 225
- Rated DC Voltage: 250
- Rated Breaking Capacity: 10000 to 65000
from Mitsubishi Electric Automation, Inc.
Designed to compliment Mitsubishi's VFD, Motor Control and Servo products, the WS series also has 'SCCR' coordination with Mitsubishi's Contactors and Starters. Interrupt capacities from 10kA up to 100kA are available depending on customer need and the type of breaker. The new range includes 9... [See More]
- Rated AC Voltage: 230 to 600
- Rated Breaking Capacity: 10000 to 100000
- Rated Current: 5 to 600
- Trip System Type: Magnetic
from Eaton Corporation
ELECTRONIC INSTANTANEOUS TYPE. 5.49 INCH W X 4.95 INCH D X 10.125 INCH H SIZE. 600 MAX. AC VOLTAGE RATING. 250 MAX. DC VOLTAGE RATING. UL 489, CSA C22.2 APPROVAL. 240/480/600 VAC AT 50/60 HZ, 250 VDC VOLTAGE RATING. 65000 AMPERE AT 240 VAC, 35000 AMPERE AT 480 VAC, 25000 AMPERE AT 600 VAC, 10000... [See More]
- Rated AC Voltage: 240 to 600
- Rated Current: 150
- Rated DC Voltage: 250
- Rated Breaking Capacity: 10000 to 65000
from Eaton Corporation
THERMAL MAGNETIC TYPE. 8.25 INCH W X 4.375 INCH D X 12.5 INCH H SIZE. 600 MAX. AC VOLTAGE RATING. 250 MAX. DC VOLTAGE RATING. UL 489, CSA C22.2 APPROVAL. 240/480/600 VAC AT 50/60 HZ, 250 VDC VOLTAGE RATING. 65000 AMPERE AT 240 VAC, 35000 AMPERE AT 480 VAC, 25000 AMPERE AT 600 VAC, 22000 AMPERE AT... [See More]
- Rated AC Voltage: 240 to 600
- Rated Current: 400
- Rated DC Voltage: 250
- Rated Breaking Capacity: 22000 to 65000
from Eaton Corporation
MOLDED CASE, THERMAL MAGNETIC TYPE. 4.125 INCH W X 3.375 INCH D X 6 INCH H SIZE. 600 MAX. AC VOLTAGE RATING. 250 MAX. DC VOLTAGE RATING. UL APPROVAL. 600 VAC AT 50/60 HZ, 250 VDC VOLTAGE RATING. 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC, 22 KILOAMPERE AT 250 VDC... [See More]
- Rated AC Voltage: 600
- Rated Current: 100
- Rated DC Voltage: 250
- Rated Breaking Capacity: 22000 to 100000
from Eaton Corporation
MOLDED CASE, THERMAL MAGNETIC TYPE. 4.125 INCH W X 4.063 INCH D X 10 INCH H SIZE. 600 MAX. AC VOLTAGE RATING. 250 MAX. DC VOLTAGE RATING. 600 VAC AT 50/60 HZ, 250 VDC VOLTAGE RATING. 65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250 VDC (UL)... [See More]
- Rated AC Voltage: 600
- Rated Current: 175
- Rated DC Voltage: 250
- Rated Breaking Capacity: 10000 to 65000