-
Supplier: Island Components Group
Description: Our brushless motors are among the most advanced in our industry. DC brushless motors offer superior performance and have the advantage of reduced maintenance since there are no brushes or commutators. These motors provide solutions for rigorous applications
- Other DC Voltage: 252 VDC
- Torque Constant: 6.94 in-oz/amp
- Other Output Power: 5 HP
- Continuous Current: 24.4 amps
-
Supplier: Constar Motion Co., Ltd
Description: 10mm Brushless DC Motor Diameter: 10mm Length: 20mm Voltage: 3.7v 7.4v Power: 11.5W Speed: 39300rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length, Special coils, Gearheads, Bearing type, Encoder, Driver The brushless
- Other DC Voltage: 7.4 VDC
- Other Output Power: 0.0154125344263824 HP
- Continuous Current: 0.32 amps
- Continuous Torque: 0.0230088495575221 In-lbs
-
Supplier: Pittman Motors
Description: PITTMAN® integrated brushless DC motor and controller packages are designed to simplify system integration, minimize interconnection cabling, and reduce or eliminate noise and motor / drive compatibility issues.
- Number of Axes / Motors: 1
- Continuous Output Current: 10 amps
- Supply Voltage (DC): 11 to 52 volts
- Operating Temperature: 0 to 50 C
-
-
Supplier: Transmotec
Description: DB Series is a family of brushless DC motor control s designed to provide commutated power and variable speed control for standard 3 phase brushless DC motors. The controls operate in a basic open loop or closed loop configuration with either 60° or 120°
- Number of Axes / Motors: 1
- Continuous Output Current: 20 amps
- Supply Voltage (DC): 10 to 54 volts
- Operating Temperature: -10 to 45 C
-
Supplier: Sinotech
Description: Long Life - High Reliability Compact Size High Power Density Ball or Sleeve Bearing Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control
- Other DC Voltage: 12 VDC
- Other Output Power: 0.0134022038490282 HP
- Continuous Current: 0.2 to 1.2 amps
- Continuous Torque: 0.0000346902654867257 In-lbs
-
Supplier: Constar Motion Co., Ltd
Description: 10mm 4.5V Outer Rotor Brushless DC Motor Diameter:10mm Lengh :12mm Voltage:4.5V Max. output power :7W Speed:33300rpm. Applications:UAV, Plane,Aeromodelling, etc. Options:Lead wires length,Shaft length,Special coils,Gearheads,Encoder,Driver. The brushless dc
- Other DC Voltage: 4.5 VDC
- Other Output Power: 0.00938154269431974 HP
- Continuous Current: 0.35 amps
- Continuous Torque: 0.0132743362831858 In-lbs
-
Supplier: Portescap
Description: 35ECS60 Ultra EC Slotless Brushless DC Motor 35ECS60 Ultra EC The ECS line of high performances motors are design optimized to sustain extremely demanding repetitive working cycles. The two pole 35ECS60 brushless motor provides high continuous and peak
- Other DC Voltage: 24 VDC
- Torque Constant: 0.851016 in-oz/amp
- Continuous Current: 20.1 amps
- Continuous Torque: 1.0672566371681411 In-lbs
-
Supplier: Portescap
Description: 35ECS80 Ultra EC Slotless Brushless DC Motor 35ECS80 Ultra EC Part of our Ultra EC slotless brushless motors, the ECS line of high performances motors are design optimized to sustain extremely demanding repetitive working cycles. The two pole 35ECS80
- Other DC Voltage: 36 VDC
- Torque Constant: 1.668048 in-oz/amp
- Continuous Current: 16.4 amps
- Continuous Torque: 1.7088495575221232 In-lbs
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Wide range of speed control and smooth torque output ● Excellent speed stability ● Small size, high power ● Low temperature rise, low noise, low vibration ●Long life, low maintenance costs ● Low positioning torque ● Energy efficient
- Other DC Voltage: 24 VDC
- Torque Constant: 3.54 in-oz/amp
- Other Output Power: 0.0134022038490282 HP
- Rotor Inertia: 0.000044577096 oz-in-sec²
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Wide range of speed control and smooth torque output ● Excellent speed stability ● Small size, high power ● Low temperature rise, low noise, low vibration ●Long life, low maintenance costs ● Low positioning torque ● Energy efficient
- Other DC Voltage: 24 VDC
- Torque Constant: 5.0976 in-oz/amp
- Other Output Power: 0.0134022038490282 HP
- Rotor Inertia: 0.00022656 oz-in-sec²
-
Supplier: Portescap
Description: 30ECT64 Ultra EC Slotless Brushless DC Motor 30ECT64 Ultra EC The ECT line of high performance Ultra EC motors are design optimized to sustain extremely demanding repetitive working cycles. These four pole 30ECT64 brushless motors provide ultra high
- Other DC Voltage: 18 VDC
- Torque Constant: 0.852432 in-oz/amp
- Continuous Current: 22.8 amps
- Continuous Torque: 1.212389380530973 In-lbs
-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, DC BRUSHLESS, 10mA, SSOP-30; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:10mA; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:30Pins; Supply Voltage Min:9.5V; Product Range:- RoHS Compliant: Yes
-
Supplier: C.I. Takiron Corporation
Description: Description of Brushless motors ●What is a brushless motor? Brushless motors are designed without the brushes and commutators found in brush motors (such as coreless motors), instead incorporating an electrical control mechanism. To operate,
- Other DC Voltage: 7.4 VDC
- Other Output Power: 0.0032433333314648245 HP
- Continuous Current: 0.13 amps
- Continuous Torque: 0.031150442477876093 In-lbs
-
Supplier: Sensata Technologies
Description: This compact, 1.5” diameter HPHT Brushless DC motor from BEI Kimco is ideal for down-hole applications, such as mud pulser valves. This rugged motor from BEI Kimco has been tested for operation up to 400°F (205°C) and pressures up to 30,000 PSI (2070 bar).
- Continuous Torque: 0.5309734513274336 In-lbs
- Operating Temperature: 347 F
- Standard DC Voltage: 9 Volt
- Commutation: Brushless
-
Supplier: Portescap
Description: 22ECT82 Ultra EC Slotless Brushless DC Motor 22ECT82 Ultra EC The 22ECT Ultra EC is designed specifically to deliver ultra high torque in a compact size. The 22ECT is specifically optimized for high continuous torque at low to medium speeds, maximizing power between 10 K and 20
- Other DC Voltage: 24 VDC
- Torque Constant: 1.754424 in-oz/amp
- Continuous Current: 7.9 amps
- Continuous Torque: 0.8707964601769907 In-lbs
-
Supplier: Newark, An Avnet Company
Description: MOTOR CONTROLLER, DC BRUSHLESS 10mA SOIC-8; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:10mA; Output Voltage:4.75V; Driver Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:5.5V; Supply Voltage Max:9V; MSL:-RoHS Compliant: Yes
-
Supplier: Constar Motion Co., Ltd
Description: 12v DC Brushless Motor With Hall Sensor Diameter: 12mm Length: 33mm Voltage: 12v Max. output power : 10W Speed: 20000rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length, Special coils, Gearheads, Bearing type, Encoder, Driver The
- Other DC Voltage: 12 VDC
- Other Output Power: 0.0134022038490282 HP
- Continuous Current: 0.15 amps
- Continuous Torque: 0.00973451327433628 In-lbs
-
Supplier: Pittman Motors
Description: The PITTMAN® high performance slotless dc motor line is perfect for applications requiring a tiny motor capable of very high speeds. The motors have no teeth to attract the magnets, cogging is eliminated, and the motor produces smooth, quiet operation. These
- Other DC Voltage: 24 VDC
- Torque Constant: 0.73 to 1.46 in-oz/amp
- Other Output Power: 0.00536088153961128 to 0.014742424233931 HP
- Continuous Current: 0.45 to 0.73 amps
-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, DC BRUSHLESS, 10mA, SSOP-30, FULL REEL; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:10mA; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:30Pins; Supply Voltage Min:9.5V RoHS Compliant: Yes
-
Supplier: Clark Solutions
Description: Magnetic drive pump with a brushless DC motor. Rare earth magnets for strong performance in a compact package. Life expectancy of over 20,000 hours. Flow rates up to 5.4 GPM (20 L/min). Discharge head up to 36 ft (11m).
- Discharge Size: 0.3125 inch
- Maximum Discharge Flow: 2.2 GPM
- Maximum Discharge Pressure: 66.8931023 psi
- Pump Type: Centrifugal Pumps
-
Supplier: H2W Technologies
Description: Equivalent to Baldor motor LMCF10D.
- Rated Continuous Thrust Force: 41.3 lbs
- Peak Force: 123 lbs
- Continuous Current (AC or DC): 3 amps
- Motor Force Constant: 13.9 lb/amp
-
Supplier: NMB Technologies Corporation
Description: BLDC40P10A-12V Brushless DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any
- Other DC Voltage: 12 VDC
- Torque Constant: 3.6816 in-oz/amp
- Other Output Power: 0.0241239669282508 HP
- Continuous Current: 2.3 amps
-
Supplier: Pittman Motors
Description: PITTMAN® integrated brushless DC motor and controller packages are designed to simplify system integration, minimize interconnection cabling, and reduce or eliminate noise and motor / drive compatibility issues.
- Other DC Voltage: 27.6 VDC
- Torque Constant: 16.97 in-oz/amp
- Other Output Power: 1.45547933800446 HP
- Continuous Current: 48.5 amps
-
Supplier: DigiKey
Description: Brushless (BLDC) DC Motor Standard
- Commutation: Brushless
- Features: DC Motor
- Units: English
-
Description: Low-voltage 3-phase brushless DC motor controller for blowers. DC 12 V input, chord wave, no Hall control. Power: <100 W, with speed control. 2-pole motor, speed up to 10,000 RPM.
- Supply Voltage (DC): 12 volts
- Product: Motor Speed Controller
- Phase: Three Phase
-
Supplier: FAULHABER MICROMO
Description: Extremely flat design. Lengths ranging from 10 mm to 22 mm with speed controller already integrated 4-pole design Easy to use Integrated spur gearheads of minimal length with high gear ratio are available Precise speed control
- Other DC Voltage: 12 VDC
- Torque Constant: 2.49216 in-oz/amp
- Gearbox Efficiency: 95 %
- Shaft Speed: 6,650 rpm
-
Supplier: Texas Instruments
Description: 5-V, 3-Phase, Sensorless, Brushless DC Motor Driver 10-WSON -40 to 85
- Peak Output Current: 0.68 amps
- Supply Voltage (DC): 1.65 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
Supplier: ElectroCraft
Description: This four-quadrant brushless DC servo amplifier is fully enclosed in a rugged aluminum case which can be panel mounted or DIN-rail mounted for easy integration. The drive can be configured in a variety of torque and speed control modes with the mode of operation being set by simple
- Number of Axes / Motors: 1
- Maximum Output Voltage: 15 volts
- Rated Power: 2,100 watts
- Continuous Output Current: 30 amps
-
Description: Low-voltage 3-phase brushless DC motor controller for commercial stir-fry machines. DC 24 V input, square wave, Hall control. Power: 0–200 W, with speed control. 4-pole motor, speed up to 10,000 RPM.
- Rated Power: 0 to 200 watts
- Supply Voltage (DC): 24 volts
- Product: Motor Speed Controller
- Phase: Three Phase
-
Description: JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They
- Other DC Voltage: 24 VDC
- Other Output Power: 0.00509283746263072 HP
- Continuous Torque: 0.238938053097345 to 8.84955752212389 In-lbs
- Gearbox Ratio: 3.7 to 369 : 1
-
Supplier: Aerotech, Inc.
Description: Design Features Standard NEMA frame sizes Rare-earth magnets maximize performance Skewed stator design minimizes torque ripple and cogging for smooth velocity control over a wide speed range Optional IP65-level construction allows use in harsh environments Optional brake, front shaft seal, and
- Other DC Voltage: 80 to 340 VDC
- Torque Constant: 0.45312 to 143.016 in-oz/amp
- Other Output Power: 0.067011019245141 to 9.09875619310525 HP
- Continuous Current: 4.9 to 31.1 amps
-
Supplier: Johnson Electric Group
Description: The EC motor series provides a platform of brushless motors for engineers designing products ranging from HVAC valves to power tools. Automotive applications are under development for transmission, engine cooling, and engine management. The controllability, high efficiency, long
- Other DC Voltage: 240 VDC
- Other Output Power: 0.0021 to 0.0054 HP
- Shaft Speed: 2,500 rpm
- Diameter / Width: 2.3 inch
-
Supplier: maxon
Description: The ESCON 70/10 is a small-sized, powerful 4-quadrant PWM servo controller for the highly efficient control of permanent magnet-activated brushed DC motors or brushless EC motors up to approximately 700 Watts.
- Rated Power: 700 watts
- Continuous Output Current: 10 to 30 amps
- Supply Voltage (DC): 10 to 70 volts
- Operating Temperature: -30 to 45 C
Find Suppliers by Category Top
Featured Products Top
-
MICROMO (FAULHABER Group) specializes in high precision, micro drive systems, servo components and drive electronics with output power of up to 200 watts. The product range includes small brushless DC motors, small brush DC motors (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
MICROMO introduces the new 8 and 10 mm brushless motors from the FAULHABER Group. The 0824 and 1028 motors offer (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
10mm Micro DC Servo Motor: Compact, Precise, and Versatile The 10mm Micro DC Servo Motor is designed to deliver exceptional performance in a compact form factor, making it an excellent choice for engineers working on space-constrained applications (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
When reliability and efficiency matter, the 76mm-10 DC micro motor stands out for its exceptional performance in household appliances and power tools. Engineers often face the challenge of integrating powerful (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
Medical devices and prosthetics Portable instruments and automation modules ?? Contact us to configure a 10mm micro gear motor tailored to your application. (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
. The probe is powered by FAULHABER DC motors to ensure a (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
MICROMO is proud to expand the compact DC motors family by launching the newest addition to the FAULHABER SR series: the 1016 SR. At only 10 mm in diameter and 16 mm in length, the 1016 SR series delivers over 24% more torque per watt than competitive motors of (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Brushless low-voltage servo motors (36-72VDC, up to 4KW) with integrated reducers for heavy-duty torque needs. High-speed brushless motors reaching up to 10,000 RPM for fast operations like textile and ventilation (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
gearhead. A FAULHABER® brushless DC motor causes the blade to oscillate simultaneously. For patients the method is more than an alternative neither glasses nor contact lenses are needed and it is also extremely (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Parvalux has an extensive range of BLDC brushless motors to suit a number of our gearboxes to form the ideal geared motor solution. Trusted by a range of industries worldwide, including healthcare and leisure, our brushless DC electric motors are used in a multitude of demanding applications (read more)
Browse Brushless Motors Datasheets for parvalux by maxon
More Information Top
-
Regenerative braking performance analysis on GANG CAR electric
The Gang Car Electric with 10kW Brushless DC motor has 91,56Wh/km energy consumption.
-
Validation of a Parametric Vehicle Modelling Tool Using Published Data for Prototype and Production Vehicles with Advanced Powertrain Technologies
It is a parallel hybrid that uses a 1.0L, 50kW VTEC engine mated with a 10kW brushless DC motor , running through a 5-speed manual transmission (since its initial release, a CVT model has also become available) (Honda, 2005).
-
Manufacturing Science and Technology, ICMST2011 Complete Document
In this article, considering the cost of motor manufacturing, we study the design rules of ferrite permanent magnet brushless DC motor of 10kW and less, and design and manufacture external -rotor ferrite permanent magnet brushless DC motor prototype.
-
Modeling and Simulation of
A Hybrid Electric Vehicle Using
MATLAB/Simulink and ADAMS
The powertrain components utilized in the hybrid vehicle model were based on the Honda Insight s 1.0L VTEC-SI engine and the 10kW DC brushless permanent magnet motor .
-
Proceedings of the 2011 International Conference on Informatics, Cybernetics, and Computer Engineering (ICCE2011) November 19–20, 2011, Melbourne, Australia
In this paper, the terminal sliding mode control strategies is proposed to realize PMSM torque control, motor is the ISG-type permanent magnet brushless DC motor with power 10kW , the motor not only has advance in a simple structure, reliable operation…
-
Research of interior permanent magnet brushless DC motor for electric vehicles
A 10kW interior permanent magnet brushless DC motor for electric vehicles was studied in this paper.
-
Automotive Engineering Fundamentals
The 1-liter spark ignition engine has an output of 52 kW/92 Nm, whereas the brushless DC motor has an output of 10 kW /49 Nm.
-
Test Results and Modeling of the Honda Insight Using ADVISOR: Preprint
The integrated motor assist (IMA) system consists of a permanent magnet, DC brushless electric motor that is rated at 10kW at 3000 rpm.
-
Ultracapacitor-Based Auxiliary Energy System for an Electric Vehicle: Implementation and Evaluation
The prototype was implemented in an elec- tric vehicle (EV) transformed from a conventional Chevrolet “LUV” truck (similar in weight and shape to a Chevrolet S- 10 ) with a brushless dc traction motor (32- kW nominal power and 53-kW maximum power…
-
A 42-V Electrical and Hybrid Driving System Based
on a Vehicular Waste-Heat Thermoelectric Generator
…as follows, as per the initial parameters in Table I: The maxi- mum power of the engine is 70 kW; the ISG has a permanent magnet brushless direct-current ( DC ) motor with normal rated power of 10 kW , peak power of 15…
Indicates content that may require registration and/or purchase.