-
Supplier: Allied Electronics, Inc.
Description: Non-Plenum Unshielded Multiconductor Cable, 20 AWG, 7 x 28 Stranding, Tinned Copper Conductor Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721. Stranded Tinned Copper
-
Supplier: Newark, An Avnet Company
Description: UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 20AWG 1000 ; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 20AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:NaturalRoHS Compliant: Yes
-
-
Supplier: Belden Inc.
Description: Industry Standard SMPTE 311M Cable, 2 Single Mode Fibers, 2 TC Conductors 24 AWG (7x32) and 4 TC Conductors 20 AWG (19x32), PVC Insulation, TC Braid Shield (95% coverage), Flamarrest® Jacket, Plenum
- Cable Weight: 0.062 lbs/ft
- Operating Temperature: -20 to 70 C
- Fiber Mode: Single Mode
-
Supplier: Belden Inc.
Description: Light Duty SMPTE 311M Cable, 2 Single Mode Fibers, 2 TC Conductors 24 AWG (7x32) and 4 TC Conductors 20 AWG (19x32), PE Insulation, TC Braid Shield (95% coverage), Belflex® Jacket
- Number of Conductors: 6 #
- Operating Temperature: -40 to 75 C
- North American (AWG): 20 to 24 AWG
- Cable Shielding: Braid
-
Supplier: Newark, An Avnet Company
Description: UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 20AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m
-
Supplier: Newark, An Avnet Company
Description: SHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 20AWG 500FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Grey RoHS Compliant: Yes
-
Supplier: Belden Inc.
Description: Industry Standard SMPTE 311M Cable, 2 Single Mode Fibers, 2 TC Conductors 24 AWG (7x32) and 4 TC Conductors 20 AWG (19x32), PVC Insulation, TC Braid Shield (95% coverage), Belflex® Jacket, Riser
- Cable Weight: 0.08 lbs/ft
- Operating Temperature: -40 to 70 C
- Fiber Mode: Single Mode
-
Supplier: Allied Electronics, Inc.
Description: Light weight, space saving cable. The small diameter of this cable allows more cables to be installed in small areas. Conductor: Stranded, bare copper. Insulation: PVC. Jacket: PVC. Color: Gray. Temperature Rating: –20°C to 80°C. Working Voltage: 300 V. Material
-
Supplier: DigiKey
Description: 3 (1 Triad Twisted) Conductor Multi-Conductor Cable 20 AWG
- Number of Conductors: 3 #
- Operating Temperature: 180 C
- North American (AWG): 20 AWG
- Product Category: Bulk Cable
-
Supplier: Belden Inc.
Description: Industry Standard SMPTE 311M Cable, 2 Single Mode Fibers, 2 TC Conductors 24 AWG (7x32) and 4 TC Conductors 20 AWG (19x32), PVC Insulation, TC Braid Shield (95% coverage), PVDF Jacket, Indoor/Outdoor CMP
- Number of Conductors: 6 #
- Operating Temperature: -20 to 75 C
- North American (AWG): 20 to 24 AWG
- Cable Shielding: Braid
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1314742-55/0822-20-2/4 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 20 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 2 (1 Pair Twisted) Conductor
-
Supplier: Lapp Tannehill
Description: MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2465C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 & 20 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper
- Number of Conductors: 4 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 75.0000000000001 C
- North American (AWG): 20 AWG
-
Supplier: Lapp Tannehill
Description: MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2465C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 & 20 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper
- Number of Conductors: 4 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 75.0000000000001 C
- North American (AWG): 20 AWG
-
Supplier: Lapp Tannehill
Description: MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2256/4 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper
- Number of Conductors: 4 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 80.0000000000001 C
- North American (AWG): 20 AWG
-
Supplier: Allied Electronics, Inc.
Description: Non-Paired, Four-Conductor Star Quad, Low Impedance Cable 4 conductor 26 x 34 stranding 0.037 in. conductor Dia., 20 AWG conductor size.
-
Supplier: Lapp Tannehill
Description: MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1896/4C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR
- Number of Conductors: 4 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 80.0000000000001 C
- North American (AWG): 20 AWG
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 18 annealed stranded tinned copper wire per ASTM B-33 Insulation: (PE) Polyethylene color coded Shield: Mylar aluminum foil plus tinned copper drain wire. Jacket: Chrome gray PVC PVC jacketed: Temperature: -20°C to +60°C Voltage: 300 Volts Applications:
- Number of Conductors: 4 #
- Rated Voltage: 0.3 kilovolts
- North American (AWG): 18 AWG
- Product Category: Bulk Cable
-
Supplier: Accuris
Description: CABLE, SPECIAL PURPOSE, ELECTRICAL, SHIELDED; TYPE II STYLE 1, 4 CONDUCTORS (NO. 20 AWG)
-
Supplier: Southwire Company, LLC
Description: XHHW-2 TYPE 1000 FT 486 MIL OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 44 APPROVAL 600 V VOLTAGE RATING 115 AMPERE (60 DEG C), 135 AMPERE (75 DEG C), 150 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING XLPE INSULATION MATERIAL 2/0 AWG CONDUCTOR SIZE REEL
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.486 inch
- Features: AWG 2/0, 3/0, 4/0 or Larger
- Wire Conductor: Aluminum Clad Steel
-
Supplier: Quabbin Wire & Cable Co., Inc.
Description: Automation and Harsh Environment Data and Control Cable: 600 Volt Multiconductor Conductor Count: 4 AWG: 20 Solid/Stranded: Stranded Stranded Copper: 7/28 Insulation: PVC, .016" Shield: Unshielded Jacket Type: PVC Jacket Color: Gray Other Details: Ripcord Ratings
- Number of Conductors: 4 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 105 C
- North American (AWG): 20 AWG
-
Supplier: Quabbin Wire & Cable Co., Inc.
Description: Digital AV & Lighting Control Cable, General Purpose Wire & Cable: Instrumentation, Audio, Control, Broadcast Multiconductor Conductor Count: 4 AWG: 20 Solid/Stranded: Stranded Stranded Copper: 7/32 Insulation: PVC, .013" Shield: Unshielded Jacket Type: PVC
- Number of Conductors: 4 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: 60 to 80 C
- North American (AWG): 20 AWG
-
Supplier: Automation24, Inc.
Description: UNITRONIC® 300 20/4C is a rugged, multi-conductor, low voltage control and signal cable for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil resistant and is pressure-extruded for improved flexibility and easier installation.
- Number of Conductors: 4 #
- Rated Voltage: 0.3 kilovolts
- North American (AWG): 20 AWG
- International (mm2): 0.62 mm2
-
Supplier: ODG (Origin Data Global)
Description: CABLE 4COND 20AWG CHROME 100'
- Features: Other
-
Supplier: Quabbin Wire & Cable Co., Inc.
Description: Automation and Harsh Environment Data and Control Cable: 600 Volt Multiconductor Conductor Count: 4 AWG: 20 Solid/Stranded: Stranded Stranded Copper: 7/28 Insulation: PVC, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain,
- Number of Conductors: 4 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -20 to 105 C
- North American (AWG): 20 AWG
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Product Construction Multi Conductor Cable Conductor: 20 AWG Annealed Stranded Tinned Copper per ASTM B-33 Insulation: Color coded plastic (PVC) per UL style as indicated Jacket: Chrome gray PVC Temperature: -20°C to +80°C UL Applications Public
- Number of Conductors: 4 #
- Rated Voltage: 0.3 kilovolts
- North American (AWG): 20 AWG
- Product Category: Bulk Cable
-
Supplier: Quabbin Wire & Cable Co., Inc.
Description: Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC|ITC Process System Interconnect Conductor Count: 4 Triad AWG: 20 Solid/Stranded: Stranded Bare Stranded Copper: 10/30 Insulation: Polyvinylchloride, .013" Shield:
- Product Category: Bulk Cable
- Features: Other
- Standards / Certifications: RoHS
-
Supplier: Automation24, Inc.
Description: ÖLFLEX® 190 4G0.5 20/4C is a multi-conductor cable, with a highly oil-coolant-and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry/damp and wet conditions.
- Number of Conductors: 4 #
- Rated Voltage: 0.6 kilovolts
- North American (AWG): 20 AWG
- International (mm2): 0.5 mm2
-
Supplier: HAVE, Inc.
Description: Canare's lighter gauge, very flexible Star Quad Speaker cable, great choice for high frequency components, short line runs, and DC Power Cords. Super flexible 4 x 20 AWG Star Quad design reduces EMI noise, and offers low Capacitance and Resistance. Super flexible even in
-
Supplier: Interpower
Description: N.A. Current Rating: 20 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -20ºC N.A. Max Fix Inst Op Temp: +60ºC N.A. Flammability: FT2 Min Bend Radius: 10x cable diameter Cable Style: North American N.A. Conductor Size: 12 AWG Number of Conductors:
- Rated Current: 20 amps
- Rated Voltage: 300 volts
- Number of Conductors: 4 Conductors
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1041629-55PC0211-4-9 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759 and MIL-C-27500, 55PC0211 Package: Bulk Wire Gauge: 4 AWG Cable Type: Hook-Up Voltage: 600V Standard Package: 1
-
Supplier: L-com, Inc.
Description: networks EIA/TIA 568-C.2 compliant Category 6a rated to 500Mhz for high performance Ethernet networks 26AWG stranded conductors for flexibility PVC jacket with temperature range of -20°C to +75°C Nominal cable OD: 0.235"; Nominal conductor/insulation OD: 0.036"
- North American (AWG): 26 AWG
- Cable Length: 1,000 ft
- Product Category: Cable Assembly
- Features: LAN / Ethernet
Find Suppliers by Category Top
Featured Products Top
-
Brim's MiniFlyxtm Subminature Ultra-Flexible Instrumentation Cable Newly Expanded Series 1215 up to 40 AWG Ultra-flexible stranded bare copper conductors, .005" wall of soft flexible (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
to -40ºC, COLDflex Ground Cables™ are UV resistant and have operating voltages up to 5kV. Technical Information Manufactured using highly stranded bare copper conductors, COLDflex Ground Cable™ standard conductor sizes and constructions are listed below (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
BRIM ELECTRONICS, INC. ANNOUNCES THE INTRODUCTION OF A NEW SERIES OF FLAT/ MODULAR STRAIGHT TELEPHONE CABLES. THIS SERIES IS RUN IN 4, 6 & 8 CONDUCTORS, 26 AWG 7/34 & 28 AWG 7/36 TINNED COPPER CONDUCTORS WITH POLYPROPYLENE INSULATION OVER THE INDIVIDUAL CONDUCTORS, AND AN (read more)
Browse Flat Cables Datasheets for BRIM Electronics, Inc. -
BRIM's HI-FI & STEREO CABLES - SHIELDED & UNSHIELDED Stranded tinned copper conductors, special soft PVC insulation, twisted, shielded or unshielded. Designed for low hum & noise pickup (read more)
Browse Audio Cables Datasheets for BRIM Electronics, Inc. -
(CIC) Available in 20-16 AWG, two plus conductors, an XLPE, PVC, or PVC/nylon insulation, and a TPE jacket. This ruggedized cable withstands extreme conditions including cold bend to -40 C, FT4 flame rating, Oil Res I and 1,000 hour Xenon Arc weathering to retain the CSA CIC listing (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
available 30, 34, 36 & 38 AWG coax and twinax construction Eye Speed® cable technology Stranded conductor for small bend radii and dynamic high flexing cycle applications Cost-effective ribbonizing eliminates discrete wires Custom end options for (read more)
Browse Cable Assemblies Datasheets for DigiKey -
of these cable assemblies feature 26 AWG stranded conductors for flexibility, while the plenum Ethernet cables feature 23 AWG solid conductor construction. L-Com’s LSZH Cat6a cable assemblies are designed to withstand a robust wide temperature range of -20° to +75°C. (read more)
Browse Patch Cables and Cords Datasheets for Heilind Electronics, Inc. -
impregnated fiberglass braided jacket, or an extruded FEP jacket, or no jacket overall. Cables are fungus, solvent, flame, acid, alkali, & oil resistant. Operating Voltage: 600 Color code: 1-White, 2-Black, 3-Red, 4-Green, 5-Yellow Jacket color: White OPER (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for BRIM Electronics, Inc. -
Available in 20-16 AWG, two plus conductors, an XLPE, PVC, or PVC/nylon insulation, and a TPE jacket. This ruggedized cable withstands extreme conditions including cold bend to -40 C, FT4 flame rating, Oil Res I and 1,000 hour Xenon Arc weathering to retain the CSA CIC listing (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
30 AWG – 4/0 stranded tin-plated copper conductor insulated with PVC Wire and Cable 101 From FAQ's & specifications to relevant and timely industry specific articles and (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation
More Information Top
-
Evaluation of the Field Performance of Residential Fuel Cells: Final Report
NOTE: Grainger 4 - conductor 20 AWG , 300 volt cable may be run in electrical interconnect conduit.
-
T-Farm complex alarm upgrades
USE 3/4" CONDUIT C07: Wire Run #33, 36 FOR COMMUNICATIONS: 18 PAIR ( 20 AWG CONDUCTORS ) SHIELDED CABLE , 3 CABLES AND 4 PAIR (22 AWG) SHIELDED CABLE, DB, 1 CABLE FROM VENDOR DATA ALPHA 3918 (USED FOR APPROX AREA) 1 CABLE OUTER DIA …
-
Shopping In Cables & Adapters - Big Bruin
… Sound/Audio, and Nurse CallIndustry Approvals: UL Type CMP/CL3P / cUL Type CMP/FT6NEC Article 725 & 800California State Fire Marshall Specification Sheets & Brochures Specification Sheet Specifications Cable Type Plenum Cable Color Beige Conductors ( 4 ) 18 AWG Temperature - 20 to +75 C Cable …
-
Shopping In Cables & Adapters - Big Bruin
… Sound/Audio, and Nurse CallIndustry Approvals: UL Type CMP/CL3P / cUL Type CMP/FT6NEC Article 725 & 800California State Fire Marshall Specification Sheets & Brochures Specification Sheet Specifications Cable Type Plenum Cable Color Beige Conductors ( 4 ) 18 AWG Temperature - 20 to +75 C Cable …
-
Shopping In Cables & Adapters - Big Bruin
… Approvals: UL Type CM/CL2 - CMX Outdoor / cUL Type CM/FT1CMR ListedNEC Article 725 & 800California State Fire Marshall Specification Sheets & Brochures Specification Sheet Specifications Cable Type Non Plenum Cable Color Beige Conductors ( 4 ) 22 AWG Temperature - 20 to 75 C Cable …
-
Shopping In Cables & Adapters - Big Bruin
… Approvals: UL Type CM/CL2 - CMX Outdoor / cUL Type CM/FT1CMR ListedNEC Article 725 & 800California State Fire Marshall Specification Sheets & Brochures Specification Sheet Specifications Cable Type Non Plenum Cable Color Beige Conductors ( 4 ) 22 AWG Temperature - 20 to 75 C Cable …
-
Shopping In Cables & Adapters - Big Bruin
… Sound/Audio, and Nurse CallIndustry Approvals: UL Type CMP/CL3P / cUL Type CMP/FT6NEC Article 725 & 800California State Fire Marshall Specification Sheets & Brochures Specification Sheet Specifications Cable Type Plenum Cable Color Beige Conductors ( 4 ) 18 AWG Temperature - 20 to +75 C Cable …
-
Shopping In Cables & Adapters - Big Bruin
… Approvals: UL Type CM/CL2 - CMX Outdoor / cUL Type CM/FT1CMR ListedNEC Article 725 & 800California State Fire Marshall Specification Sheets & Brochures Specification Sheet Specifications Cable Type Non Plenum Cable Color Beige Conductors ( 4 ) 22 AWG Temperature - 20 to 75 C Cable …
-
Shopping In Cables & Adapters - Big Bruin
… Approvals: UL Type CM/CL2 - CMX Outdoor / cUL Type CM/FT1CMR ListedNEC Article 725 & 800California State Fire Marshall Specification Sheets & Brochures Specification Sheet Specifications Cable Type Non Plenum Cable Color Beige Conductors ( 4 ) 22 AWG Temperature - 20 to 75 C Cable …
-
Shopping In Cables & Adapters - Big Bruin
… Approvals: UL Type CM/CL2 - CMX Outdoor / cUL Type CM/FT1CMR ListedNEC Article 725 & 800California State Fire Marshall Specification Sheets & Brochures Specification Sheet Specifications Cable Type Non Plenum Cable Color Beige Conductors ( 4 ) 22 AWG Temperature - 20 to 75 C Cable …
Indicates content that may require registration and/or purchase.