-
Supplier: DigiKey
Description: 37 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)
- Number of Conductors: 37 #
- Operating Temperature: -20 to 80 C
- North American (AWG): 24 AWG
- Product Category: Bulk Cable
-
Supplier: Allied Electronics, Inc.
Description: Zippable gray flat cable with #1 conductor marked red. Insulation Material: Polyvinyl chloride (PVC). Voltage Rating: 300 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Also available in 15, 18, 30, 36, 44 and 64 conductors. Tinned Copper Conductors
-
Supplier: Newark, An Avnet Company
Description: WIRE AND CABLE, 37 CONDUCTOR(S), 26AWG, 300V, FLAT CABLE
-
-
Supplier: Newark, An Avnet Company
Description: FLAT CABLE, 37 CONDUCTOR, 100FT, 28AWG, 150V; Cable Shielding:Shielded; No. of Conductors:37Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey
-
Supplier: Lapp Tannehill
Description: MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1299/37C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 37 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING :
- Number of Conductors: 37 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 80.0000000000001 C
- North American (AWG): 22 AWG
-
Supplier: Lapp Tannehill
Description: MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1219/37C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 37 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING :
- Number of Conductors: 37 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 80.0000000000001 C
- North American (AWG): 24 AWG
-
Supplier: Lapp Tannehill
Description: MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1299/37C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 37 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING :
- Number of Conductors: 37 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 80.0000000000001 C
- North American (AWG): 22 AWG
-
Supplier: Lapp Tannehill
Description: MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1299/37C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 37 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING :
- Number of Conductors: 37 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 80.0000000000001 C
- North American (AWG): 22 AWG
-
Supplier: Allied Electronics, Inc.
Description: Conductors on 0.050" centers permits mass termination to a broad line of IDC connectors. Stranded wire provides flexibility. Insulation Material: Flame retardant Polyvinyl chloride (PVC). Color: 10 color repeat with clear carrier. Conductors: Stranded tinned copper. Voltage Rating: 300
-
Supplier: Powell Electronics, Inc.
Description: M-PZ13
-
Supplier: Newark, An Avnet Company
Description: UNSHIELDED MULTICONDUCTOR CABLE 37 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:37Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: UNSHIELDED MULTICONDUCTOR CABLE 37 CONDUCTOR 24AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:37Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes
-
Supplier: Southwire Company, LLC
Description: CONDUCTOR SIZE REEL PACKAGE TYPE 37 STRANDS STRANDING BLACK INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.744 inch
- International (mm2): 152.0121 mm²
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Cables, Wires - Single Conductor Cables (Hook-Up Wire) Part Status: Obsolete Technology: SRAM - Synchronous, SDR (ZBT) Configuration: 96 Segment Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Drain to Source Voltage (Vdss): 50 V Rds On (Max) @ Id,
-
Supplier: Black Box
Description: Can be used in RS-422 and RS-485 applications. For RS-232 or parallel interfaces. Support short runs of a few feet. Guaranteed for life!
- North American (AWG): 28 AWG
- Product Category: Bulk Cable
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1314968-55A0832-12-9/93/96CS2655 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 12 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 3 (1 Triad Twisted) Conductor Strand:
-
Supplier: Allied Electronics, Inc.
Description: Low capacitance cables for EIA RS-232, EIA RS-423 and CAD/CAM applications. Tinned copper, Datalene® insulated, multi-conductor cable with overall Beldfoil® aluminum-polyester plus 65% tinned copper braid shield. 24 AWG stranded tinned copper drain wire. Chrome PVC jacket. Rated
-
Supplier: Win Source Electronics
Description: Manufacturer: Belden Inc. Win Source Part Number: 760211-1121A 010500 Features: Drain Wire, Oil Resistant, Rip Cord Wire Gauge: 18 AWG Length: 500.0' (152.4m) Cable Type: Multi-Pair Usage: Industrial Number of Conductors: 3 (1.5 Pair Twisted) Shield Material: Aluminum Conductor
-
Supplier: Accuris
Description: CABLE, SPECIAL PURPOSE, ELECTRICAL, 34, 36, 37, 39, 40, 42, 46, 47, AND 52 CONDUCTORS
-
Supplier: SAB North America
Description: CC 600 is a multi-conductor, 600 V, 90°C, UL, CSA and VDE approved, oil resistant flexible control cable. The reduced outer diameter permits easy handling and installation in confined areas. Our specially designed PVC jacket passes the stringent requirements of the VDE test 0281 part 1
- Number of Conductors: 40 #
- Rated Voltage: 0.5 kilovolts
- Operating Temperature: 70 to 90 C
- North American (AWG): 18 AWG
-
Supplier: James Monroe Wire and Cable Corporation
Description: Application: For use in Elevator Installations in accordance with Article 620 of the NFPA 70 “National Electric Code” Features: Flexible Copper Conductors VW-1 / FT1 Rated Jute Core & Overall Synthetic Braid Optional Shielded Pairs Cable Construction: Flexible Bunch Stranded Bare
- Number of Conductors: 1 to 31 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: 60 C
- North American (AWG): 14 to 20 AWG
-
Supplier: Accuris
Description: CABLE, SPECIAL PURPOSE, ELECTRICAL, SHIELDED; TYPE I, STYLE 1, 19 CONDUCTORS (NO. 22 AWG)
-
Supplier: L-com, Inc.
Description: L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight
- Cable Length: 5 ft
- Connector Type: DB37
- Gender: Male-Male
-
Supplier: L-com, Inc.
Description: L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight
- Cable Length: 1 ft
- Connector Type: DB37
- Gender: Male-Male
-
Supplier: L-com, Inc.
Description: L-com's CSM family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight
- Cable Length: 25 ft
- Connector Type: DB37
- Gender: Male-Male
-
Supplier: General Cable
Description: RG 6/U, UL CL2/CATV/CM, CUL CM TYPE 2150 FT 0.275 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, MATV, RF SIGNAL TRANSMISSION APPLICATION 75 DEG C TEMPERATURE RATING FOAM
- North American (AWG): 18 AWG
- Impedance: 75 ohms
- Operating Temperature: 75 C
- Cable Length: 2,150 ft
-
Supplier: L-com, Inc.
Description: L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight
- Cable Length: 50 ft
- Connector Type: DB37
- Gender: Male-Male
-
Supplier: Quabbin Wire & Cable Co., Inc.
Description: General Purpose Wire & Cable, Digital AV & Lighting Control Cable: RS-232 Multiconductor Conductor Count: 37 AWG: 24 Stranded Copper: 7/32 Insulation: PVC, .010" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CM,
- Number of Conductors: 37 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: 60 to 80 C
- North American (AWG): 24 AWG
-
Supplier: PCB Piezotronics, Inc.
Description: 3-socket MS 3106 connector w/strain relief (meets to Blunt cut cable with 37 meters of 4-conductor, polyurethane jacket
-
Supplier: Alpha Wire
Description: Get control of your communication and control applications Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 80 C
- North American (AWG): 24 AWG
- Features: Audio, Camera / Imaging, Multiconductor Cable, Other, Telecommunications
-
Supplier: PCB Piezotronics, Inc.
Description: 2-socket, molded composite connector (MIL-C-5015 compatible) to Blunt cut cable with 37 meters of Shielded 2-conductor twisted pair polyurethane
- Standards / Certifications: MIL-SPEC
-
Supplier: Waytek, Inc.
Description: Spool Sizes Available: 500' & 1000' Southwire L20013-1A Multi-Conductor Shielded Cable Category: Strobe Cable Manufacturer: Southwire Stranded tinned copper conductors PVC insulation Stranded tinned copper drain wire with aluminum mylar overall shield Cabled with ripcord
- Number of Conductors: 2 #
- North American (AWG): 22 AWG
- Product Category: Bulk Cable
- Features: Multiconductor Cable, Other
-
Supplier: Hi-Tech Controls, Inc.
Description: HELUKAT®200T industry data cables were designed for the most extreme requirements in the industry (industrial ethernet) and other heavy-duty environments. They are characterized by large performance reserves and outstanding performance, even under the most extreme conditions. In addition, the
- Number of Conductors: 4 #
- Operating Temperature: -35 to 70 C
- North American (AWG): 24 AWG
- Product Category: Bulk Cable
-
Supplier: PCB Piezotronics, Inc.
Description: 2-socket, molded composite, right angle connector (MIL-C-5015 compatible) to Blunt cut cable with 37 feet of Shielded 2-conductor twisted pair polyurethane
- Connector Type: Military Connector
- Geometry: Right Angle
-
Supplier: Hubbell Incorporated
Description: TIN PLATED COPPER MATERIAL BROWN COLOR 2.74 INCH OVERALL LENGTH 1.25 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 2 AWG SOLID/STRANDED, 60 NAVY CONDUCTOR SIZE 1/2 INCH STUD SIZE 10 DIE INDEX 0.81 INCH W X 0.08 INCH THK PAD SIZE 1 PAD
- North American (AWG): 2 AWG
- Material: Copper
- Terminal Type: Wire Lug
Find Suppliers by Category Top
Featured Products Top
-
wire insulation, appropriate process connection hardware, wire termination styles, and possible use of extension grade conductors vs. thermoelement conductors for the lead wiring. Industry applications (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Conax Technologies -
requirements with off-the-shelf components and shortened lead times. The frames range from a basic frame with just 2 side rails and 2 end caps, to more complex versions with jackscrews, back shells, and cable clamps. It comes with 12 frame types (each of these with lengths up to 30 units), 37 module types (read more)
Browse Electrical Connectors Datasheets for Smiths Interconnect, a Molex company
More Information Top
-
Plant systems/components modularization study. Final report. [PWR]
are connected to the termination cabinets by plug connectors xising 25 or 37 conductor cables - .
-
Two-Dimensional High-Frequency and Mid-Frequency Hydrophone Arrays and Recording Systems
The unused 5 conductors in the 37 conductor cables and connectors are used to provide this low resistance ground between the staves and the analog electronics in the pressure case.
-
L-com Connectivity - CSMN37MF-10 - Computer/Data Cable Assemblies - D-Sub - Allied Electronics
UL Style 2464 37 Conductor Cable , PVC Jacket, Light Gray .
-
3M Interconnect Solutions 05111992928, Flat Cable, 37, 1.27 mm, 26 AWG - Avnet Express
Flat Cable 37Conductors 26AWG 30.48m Tinned Copper Gray 300V Roll .
-
American Electricians' Handbook, Sixteenth Edition > ELECTRICAL CONDUCTING WIRES AND CABLES
Standard assemblies vary from 1 conductor per cable to 37 conductors per cable .
-
A novel end‐effector design for robotics in image‐guided needle procedures
The interface to a PC occurs through measurement computing PCI-DIO24- and 37 - conductor cable .
-
Far-infrared imaging array for SIRTF
3.4 Flex Cable The flex cable is a simple 37 - conductor cable with ground plane.
-
ROBOTIC TANK INSPECTION END EFFECTOR
These two cards are connectedto the control console via three 37 conductor ribbon cables .
-
EBR-II INSTRUMENTED-SUBASSEMBLY SYSTEM: TESTS 1 AND 2.
These wires and cables include a 37 - conductor cable and a 12-conductor cable that connect to the main junction box at the drive mechanism; a 24-conductor cable to the alarm-and-indicator panel; a 19-conductor cable to the pushbutton …
-
Recent Trends in Underwater Soil Sampling Methods
The control cable contains 37 conductors of which three are power conductors.
Indicates content that may require registration and/or purchase.