Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO MOTOR, AKM SERIES, 58 MM, ROTOR LENGTH 3, WINDING TYPE D, IEC WITH TOLERANCE N, KEYWAY, ANGLED ROTATABLE MOUNTED CONNECTOR, WITHOUT BRAKE, SINGLE-TURN 4-WIRE, SIZE 15, WITHOUT SHAFT SEAL. FREE 2 YEAR RADWELL WARRANTY
- Commutation: Brushless
- Features: DC Servomotor
-
Supplier: Constar Motion Co., Ltd
Description: 12mm DC Coreless Servo Motor Diameter: 12mm Length : 38mm Voltage: 4.5V Gearbox: Metal CNC Applications: Medical equipment, intelligent prostheses, industrial robots, etc. Options: Lead wires length, Special coils, Shaft length The precision servo motor is
- Other DC Voltage: 4.5 VDC
- Gearbox Ratio: 4 to 4,096 : 1
- Diameter / Width: 0.4724412 inch
- Housing Length: 1.4960638 inch
-
Supplier: Constar Motion Co., Ltd
Description: 12mm 4.5V DC Servo Motor Diameter: 12mm Length : 42-53 mm Voltage: 4.5V Gearbox: Metal CNC Applications: Medical equipment, intelligent prostheses, industrial robots, etc. Options: Lead wires length, Special coils, Shaft length The precision servo
- Other DC Voltage: 4.5 VDC
- Gearbox Ratio: 4 to 4,096 : 1
- Diameter / Width: 0.4724412 inch
- Housing Length: 1.6535442 to 2.0866153 inch
-
-
Supplier: LAPP
Description: ÖLFLEX® SERVO 9YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polypropylene-insulated conductors for optimal low-loss power transmission when compared to PVC. ÖLFLEX® SERVO 9YSLCY-JB is UL & CSA AWM rated.
- Number of Conductors: 4 to 6 #
- Rated Voltage: 1 kilovolts
- Operating Temperature: -40 to 80 C
- North American (AWG): 8 AWG
-
Supplier: Infineon Technologies AG
Description: using servo motors Applications with smalll servo motors Applications Automotive LED lighting systems
- Peak Output Current: 1 amps
- Supply Voltage (DC): 8 to 18 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Servomotor
-
Supplier: Aerotech, Inc.
Description: Design Features Use to retrofit your existing system with new controls; extend the life of your capital investment Supports 2 (standard) or 4 closed-loop servo axes Each axis has three-phase ±10 volt outputs to drive any amplifier FireWire enabled servo controller for simplified
- Number of Axes / Motors: 2 to 4
- Communication: Ethernet, IEEE 1394 (FireWire®)
-
Supplier: LAPP
Description: ÖLFLEX® SERVO FD 7DSL is a specially designedcontinuous flexing hybrid cable suitable forHiperface DSL® motor-feedback systems.It is EMC compliant. For fixed or stationaryapplications, ÖLFLEX® SERVO 7DSL is the rightcable.
- Rated Voltage: 600 to 1,000 volts
- Nominal Outer Diameter: 0.441 to 0.622 inch
- Operating Temperature: -40 to 80 C
- Features: AWG 2/0, 3/0, 4/0 or Larger, Other, Stranded
-
Supplier: LAPP
Description: ÖLFLEX® SERVO 719 CY is a highly flexible and oil resistant servo cable which is suitable for servo motor systems of well-known drive manufacturers.
- Rated Voltage: 600 to 1,000 volts
- Nominal Outer Diameter: 0.331 to 1.131 inch
- Operating Temperature: -40 to 80 C
- Features: AWG 2/0, 3/0, 4/0 or Larger, Other, Stranded
-
Supplier: Radwell International
Description: SERVO DRIVE, MINIDRIVE SERIES, INPUT: 4 AMP 3 PHASE 200-230 V 50/60 HZ, OUTPUT: 4.3 AMP 3 PHASE 116 V 0-333.3 HZ 750 WATT, 2500P/R ENCODER, 14-18 AWG WIRE SIZE, NATURAL COOLING, ANALOG/STEPPER INTERFACE, FOR USE WITH MMD082A SERIES MOTOR, (R911281536). FREE 2 YEAR
-
Supplier: Aerotech, Inc.
Description: motor types at up to 320 VDC operating voltage and 30 A peak current capability. The current loop and servo-loop are closed digitally to ensure the highest level of positioning accuracy and rate stability. This allows loop closure rates of up to 20 kHz and allows digital and analog I/O
- Number of Axes / Motors: 1
- Peak Output Current: 10 to 30 amps
- Supply Voltage (AC): 100 to 240 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SERVO MOTOR POWER SUPPLY CABLE, 4-WIRE, BLACK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Koford Engineering, LLC
Description: Cog free, slotless, low inductance design for highest performance, perfect for direct drive applications and other precision servo applications. ML insulation is used for the greatest possible durability. 150°C Neo magnets are used along with stainless shaft, and high temp TFE insulated lead
- Other DC Voltage: 24 to 48 VDC
- Gearbox Efficiency: 87.7 %
- Shaft Size: 0.4996 inch
- Diameter / Width: 5.07 inch
-
Supplier: Lapp Tannehill
Description: TPE jacket. Alpha part number ALPSF61221CY-OR002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : SF61221CY OR005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series SF AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 + 2 pair CONDUCTOR MATERIAL : Tinned copper
- Number of Conductors: 8 #
- Rated Voltage: 0.6 kilovolts
- North American (AWG): 14 AWG
- International (mm2): 14 mm2
-
Supplier: Lapp Tannehill
Description: TPE jacket. Alpha part number ALPSF61222CY-OR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : SF61223CY OR001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series SF AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 + 2 pair CONDUCTOR MATERIAL : Tinned copper
- Number of Conductors: 8 #
- Rated Voltage: 0.6 kilovolts
- North American (AWG): 10 AWG
- International (mm2): 10 mm2
-
Supplier: Lapp Tannehill
Description: Alpha Series SF is a highly flexible Multi-Conductor cable that is deisgned for flexing applications that require continuous movement. 18 AWG 4 conductor for power/ground, PVC/nylon insulation, foil and braid shield - orange TPE jacket. Alpha part number ALPSF61118CY-OR001 MANUFACTURER :
- Number of Conductors: 4 #
- Rated Voltage: 0.6 kilovolts
- North American (AWG): 18 AWG
- International (mm2): 18 mm2
-
Supplier: Lapp Tannehill
Description: TPE jacket. Alpha part number ALPSF61222CY-OR002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : SF61222CY OR005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series SF AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 4 + 2 pair CONDUCTOR MATERIAL : Tinned copper
- Number of Conductors: 8 #
- Rated Voltage: 0.6 kilovolts
- North American (AWG): 12 AWG
- International (mm2): 12 mm2
-
Supplier: Constar Motion Co., Ltd
Description: Gearheads Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors
- Other DC Voltage: 6 VDC
- Other Output Power: 0.00589696969357241 HP
- Continuous Current: 20 amps
- Continuous Torque: 0.0442477876106194 In-lbs
-
Supplier: Constar Motion Co., Ltd
Description: coils, Gearheads Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The
- Other DC Voltage: 5 VDC
- Other Output Power: 0.00549490357810156 HP
- Continuous Current: 36 amps
- Continuous Torque: 0.0265486725663717 In-lbs
-
Supplier: H2W Technologies
Description: micron]. The Dual Axis linear stepper motor is a complete positioning stage with the motor, the bearings and the positioning system all built into one compact package. Integrating a linear encoder with the stepper motor provides a closed loop system. Advantages: Low profile and
-
Supplier: Aerotech, Inc.
Description: connections for motor and control supply voltages. The XL4s is optimized to control single-phase motors or voice-coil axes like Aerotech’s TLG-4000 fast tool servo. With the XL4s, you can achieve industry-leading settling times, long-term thermal stability, and sub-micron-level
- Supply Voltage (DC): 40 volts
- Operating Temperature: 0 to 50 C
- Frequency: 50 Hz, 60 Hz
- Configuration: Panel Mount, Stand Alone
-
Supplier: Aerotech, Inc.
Description: two-axis servo drive for Aerotech’s AGV series scanners Infinite Field of View (IFOV) seamlessly combines AGV and servo motion to expand the scanner work area Full servo state control with “zero-tracking error” eliminates speed-related part distortion such as necking on circles
- Number of Axes / Motors: 2
- Supply Voltage (AC): 85 to 240 volts
- Operating Temperature: 0 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Radwell International
Description: MOTOR CABLE WITH M23 SPEEDTEC® CONNECTOR, BOTH ENDS PREPAREDSERVO MOTORS AM804X-AM806X/AM883X-AM886X/AM854X-AM856X(EXCEPT AM806X-XTXX)AT SERVO DRIVES AX5X01/AX5X03/AX5X06/AX5X12(4X1,5MM²+ (2X0,75MM²)+ (2XAWG22))LENGTH 2MUL AND CSA LISTED.HIGHLY FLEXIBLE,. FREE 2 YEAR RADWELL
-
Description: Drive for Brushless and Asynchronous Motors High performance drive Brushless and asynchronous motors control From 2 to 150 Arms continuous current Resolver, incremental/less wire encoder, SinCos+EnDat and SinCos+Hiperface absolute encoderfeedback Positioner with speed
- Number of Axes / Motors: 1
- Supply Voltage (AC): 230 to 480 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: Bartell Machinery Systems, LLC
Description: A SWS Hexagonal Bead Winder constructed from a machined fabricated steel body housing both the former and pay-on drive motors (A.C. brushless servos). The winder is capable of winding beads from 13” to 25” diameter. The wire cutter, positioned at the end of the pay-on wheel
-
Supplier: Advantech
Description: 4-axis EtherCAT Motion Module with CiA402 Device Profile Max. 5 MHz, 4-axis pulse output Encoder input is 10 MHz for 4xAB mode, 2.5 MHz for CW/CCW mode BoardID is switchable Easily visible LED indicators on board to do diagnosis Direct wire to servo drive to save terminal
- Server Type: Network Server
-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: to the encoder's max. frequency of 500kH with use of the high-speed F/ V converter (max. frequency: frequency of Phase A or Phase B. Internal operation: runs at frequency of 2Mz after being multiplied by 4. Usable for many different Coreless DC motors with use of the output- stage
- Maximum Output Voltage: 20 volts
- Continuous Output Current: 5 amps
- Supply Voltage (DC): 12 to 50 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Alpha Wire
Description: Alpha Wire's Series SF cables are designed specifically for servo motors and servo drives. Series SF cable is the right choice if you need increased flexibility for your power servo applications. Industrial Series SF Key features: Power cable 4-conductor
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -30 to 90 C
- North American (AWG): 12 AWG
- Cable Conductor: Copper and Copper Alloys
-
Supplier: FENN
Description: What you've come to expect from Fenn's Torin®. Special Features: Accepts standard "Torin" tooling Servo motors with programmable control of each axis Feed and Cut axis are gearbox driven Digital readout of the feed roll pressure Simple to use operator interface Fast set-up and change
-
Supplier: Haida International Equipment Co., Ltd.
Description: Features Of Computer Servo Tensile Test Machine 1. Motor system: Panasonic servo motor +Servo driver +High precise ball screw (Taiwan) 2. Control system: a, computer control with TM2101software;b, Back to origin automatically after the test, c, store data
- Force / Load Capacity: 2,205 to 11,025 lbs
- Test Speed: 0.003937007874015741 to 11.811023622047225 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
- Display / User Interface: Application Software, Computer Interface
-
Supplier: Koike Aronson/Ransome, Inc.
Description: Motor and Encoder) TABLE 4ST30M 30" diameter x 1-3/4" thick, Machined Surface, 4-slot, (4) ¾-10 slot-nuts, 9.125 ID x 3/4" deep Pilot Hole. Spindle has preloaded tapered roller bearings for 2,000 amps ground current conduction. CHASSIS Fixed Height, Rotation axis
- Type: Manipulator / Lifter
-
Supplier: Enercorp Instruments Ltd.
Description: AC Split Core Current Sensors Series SC200 convert a monitored AC current to a proportional 4-20mA output. AC Split Core Current Sensors Series SC200 are used to monitor motors, pumps, conveyors, machine tools and any electrical load where an analogue representation is required over a
-
Supplier: OMEGA Engineering, Inc.
Description: date and time, channel number, scale marking, tag number, proper engineering units, chart speed, alarm value, and complete program list. The non-contact, ultrasonic pen-position transducer is more accurate than standard pen mechanisms. The wear-free, brushless DC servo-motor eliminates
- Analog Input Channels: 6 #
- Accuracy: 0.1 % FS
- Operating Temperature: 32 to 122 F
- Humidity Measurement Range: 20 to 80 %
-
Supplier: Cosen Saws, USA
Description: • Slow Entry and Exit Modes (SEEM) • Servo motor controlled cutting pressure • Automatic torque adjustment Material Feeding & Clamping • AC Servo Motor coupled with planetary gearbox enabling high torque and low speed capability • Smooth, pulse free feeding from 2 mm/min
- Cutting Capacity: 26 to 27.6 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: MultiDimension Technology Co., Ltd.
Description: sensors, collects the rotating magnetic field signal, transmits it to the digital processing unit, and calculates the rotation angle. The TMR3109 supports 3-wire and 4-wire SPI working modes, allowing the client MCU to read 23-bit absolute position information through the SPI
- Resolution: 23 bits
- Maximum Mechanical Shaft Speed: 40,000 rpm
- Absolute Encoder Resolution: 23 bits
- Encoder Type: Absolute
Find Suppliers by Category Top
Featured Products Top
-
: 400 W (1/2 HP)* Round Shaft, PS Geared Type, and Electromagnetic Brake Type Available Single-Phase/Three-Phase 200-240 VAC * 600 W (4/5 HP) is planned for Q4 release To learn more about Oriental Motor’s new line-up of servo motors, contact the (read more)
Browse AC Servomotors Datasheets for Oriental Motor USA -
with a high resolution 24-bit encoder to achieve highly accurate indexing. A smaller size and low heat generation make SGM7F easier to implement in existing machine designs. The Yaskawa SGM7F line of direct drive servo motors delivers from 4 to 35 Nm of torque in a device as small as (read more)
Browse AC Servomotors Datasheets for Yaskawa America, Inc. - Motion Division -
Brushless low-voltage servo motors (36-72VDC, up to 4KW) with integrated reducers for heavy-duty torque needs. High-speed brushless motors reaching up to 10,000 RPM for fast operations like textile and ventilation (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
A selection of 5 motor sizes in up to 4 overall lengths Brushless, permanently magnetized synchronous servo motor Digital absolute linear potentiometer, single-turn or multi-turn Reliable, highly dynamic, highly precise Extremely low cogging torque – supports high (read more)
Browse DC Servomotors Datasheets for Festo Corporation -
Servo gearheads provide mechanical advantage by multiplying motor torque while reducing the driven load's reflected inertia back to the motor. DieQua offers the widest range of gear technologies providing optimal solutions far beyond the capabilities of other gearhead suppliers. Sesame (read more)
Browse Datasheets for DieQua Corporation -
Our 8mm micro DC servo motor, measuring only 31mm to 51mm in length, combines compact size with high efficiency, specially designed for precise control in small-scale equipment. Operating at 3V, it utilizes a (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Servo Motor delivers: Compact High-Performance Design: 25mm diameter, 61.5–85.5mm length, 24V operation with metal CNC gearbox. (read more)
Browse DC Servomotors Datasheets for Constar Motion Co., Ltd -
buildup, especially in compact systems requiring continuous precision and reliability under harsh operating conditions. The SL Series servo motors are engineered to solve these challenges with high slot (read more)
Browse DC Servomotors Datasheets for 3X Motion Technologies Co., Ltd -
In the fight for high performance with minimum weight, the 3274 BP4 is the new champion in the ring. The 3274 BP4 is a small brushless DC motor from FAULHABER, measuring 32 mm in diameter and 74 mm in length features massive continuous torque of 165 mNm and weighs in at just under 320 g (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
The 8mm Mini DC Servo Motor from Constar Motion Co., Ltd is designed for precision motion control in compact applications. Featuring a durable metal (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd
Conduct Research Top
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
up to 4 separate cables (with diameters of 8 to 14 mm). And up to 27 electrical wires must be connected. Wafer inspection systems in the semiconductor industry typically consist of a stack of XYZ linear stages plus a theta rotary unit. So there can easily be perhaps 16 connectors at the final
More Information Top
-
An investigation of weaknesses in selsyn data transmission systems
The property of a receiver used in this manner is to give a voltage proportional to 3 Wire Line 0 Trunsynmiiter Selsqtjn Single Phase Feeder Skstem I[ Fig. 4 - 3 Wire Line Servo - Motor Gear Trl lIn 0*4 Trciiismtter S sen…
-
Manufacturing Engineering and Automation II
1-pressure sensor, 2- wire ,3- servo motor , 4 -rotary encoders, 5-electric cabinet, 6-hydraulic pump bracket, 7-constant pump, 8-suction pipe, 9-filter, 10-return pipe, 11- valve plate for pump .
-
Development of a haptic device “DELTA-4” using parallel link mechanism
For realizing high backdrivablity, 4 direct AC servo motors and a wire reduction mechanism are introduced on the prototype.
-
A haptic device DELTA-4: Kinematics and its analysis
For realizing high backdrivability, 4 direct AC servo motors and a wire reduction mechanism are introduced on the prototype.
-
Engineering Solutions for Manufacturing Processes
1, servo motor 2, pulley 3, wire rope 4 , vertical strut 5, pulley 6, the top servo motor .
-
Impulse testing as a predictive maintenance tool
A computer’s RS232 controlled both, a specially developed switching matrix board (which has the dual function of connectingthe 3 motor leads to the 4 wire RLC meter and also the low power servo motor drive needed to control rotor position) and the…
-
Arduino Robotics
Solder servo wires directly to motor terminals as shown in Figure 4 -19.
-
Practical Arduino Engineering
…13–14 finished prototype, 14 gathering hardware, 10 hardware components Arduino Duemilanove or UNO, 2 Arduino shields, 4–5 ArduinoBT or Bluetooth Mate Silver, 2–3 miscellaneous components, 7 sensors, 5–6 servos and motors , 6-7 solderless breadboard, 3- 4 wire , 4 tools, 8, 9…
-
30 BeagleBone Black Projects for the Evil Genius > Robotic Projects
With all this in mind, we can now go ahead and wire up our servo motor to the BeagleBone Black, as shown in Figure 4 -3.
-
Design and implementation of an unmanned ground vehicle for security applications
by the servo motor through the actuating wheel (3) and a flexible steel wire ( 4 ).
Indicates content that may require registration and/or purchase.