-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 500 UF, 660V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 500 UF, 660V, Film Capacitors. This listing supports clearer product discovery for
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 33nF, 660V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 33nF, 660V, Film Capacitors.
- Capacitance Range: 0.033 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 1,500 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Accuris
Description: Power capacitors - Shunt - Rated voltages above 660 v a.c.
-
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR PP FILM 20UF, 660V, 10%, QC; Product Range:GE - A26F6000 Series; Capacitance:20µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:660VAC; Capacitor Case Style:Can; Lead Spacing:
-
Supplier: Acme Chip Technology Co., Limited
Description: 660
- Capacitance Range: 0.001 microF
- DC Rated Voltage Range (WVDC): 20,000 volts
- Operating Temperature: -30 to 85 C
- Lead Style: Axial Leads
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR POLYPROPYLENE PP FILM 12UF, 660V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:12µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):660V; Lead Spacing:20.57mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR POLYPROPYLENE PP FILM 3UF, 660V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:3µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):660V; Lead Spacing:20.57mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR POLYPROPYLENE PP FILM 15UF, 660V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:15µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):660V; Lead Spacing:20.57mm RoHS Compliant: Yes
-
Supplier: Texas Instruments
Description: Switched Capacitor Voltage Converter 8-SOIC
- Output Current (IOUT): 0.1 amps
- Input Voltage (VIN): 1.5 to 5.5 volts
- Switching Frequency (fsw): 10 to 80 kHz
- Efficiency: 88 %
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 0.068UF 20% 660VAC RAD
- Capacitance Range: 0.068 microF
- AC Rated Voltage (WVAC): 660 volts
- Operating Temperature: -40 to 85 C
- Packing Method: Bulk Pack
-
Supplier: DigiKey
Description: 0.068µF Film Capacitor 660V Paper, Metallized Radial
- Capacitance Range: 0.068 microF
- Capacitance Tolerance: 20 (+/- %)
- AC Rated Voltage (WVAC): 660 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Allied Electronics, Inc.
Description: Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically use in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line
-
Supplier: Allied Electronics, Inc.
Description: Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically use in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uF, 50V, 660mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15uF, 50V, 660mA, Aluminum Electrolytic
- Capacitance Range: 15.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Allied Electronics, Inc.
Description: Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically use in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line
-
Supplier: Allied Electronics, Inc.
Description: Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically use in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 0.068UF 20% 660VAC RAD
- Capacitance Range: 0.068 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
- Metallized Dielectric: Metallized Dielectric
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Cap Aluminum Lytic 100uF 400V 20% (22 X 25mm) Snap-In 10mm 660mA 5000h 105°C Product overview: ELXQ401VSN101MP25S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers
- Capacitance Range: 100,000,000 microF
- DC Rated Voltage Range (WVDC): 400 volts
- Operating Temperature: -25 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: DigiKey
Description: 660R 20KVDC 220PF 20% N4700 7199
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 20,000 volts
- AC Rated Voltage (WVAC): 20,000 volts
- Operating Temperature: -30 to 85 C
-
Supplier: ODG (Origin Data Global)
Description: CAP CER 1500PF 30KV X7R AXIAL
- Capacitance Range: 0.0015 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 30,000 volts
- AC Rated Voltage (WVAC): 30,000 volts
-
Supplier: Richardson RFPD
Description: Type 944L DC Link capacitors are specifically designed for fast switching inverter applications. Their low inductance construction and low-loss winding technology make them ideal for the next generation of high power-dense inverter designs. Threaded stud and insert terminal options are
- Capacitance Range: 66.00000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- AC Rated Voltage (WVAC): 230 volts
-
Description: CAP FILM 66UF 10% 1KVDC RADIAL
- Capacitance Range: 66.00000000000001 microF
- Operating Temperature: -40 to 85 C
- ESR: 0.6 milliohms
- Mounting Style: Bolt Mounted
-
Supplier: New Yorker Electronics Co., Inc.
Description: Polypropylene, DC Link Capacitors 66µF 1000V
- Capacitance Range: 66.00000000000001 microF
- DC Rated Voltage Range (WVDC): 1,000 volts
- Capacitance Type: Fixed
- Features: Other
-
Supplier: Cornell Dubilier
Description: Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
- Capacitance Range: 66.00000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Accuris
Description: Shunt Capacitors for a.c. Power Systems Having a Rated Voltage Above 660 V
-
Supplier: Accuris
Description: Shunt Capacitors for a.c. Power Systems Having a Rated Voltage Above 660V Part 1: Performance, Testing and Use
-
Supplier: Saint-Gobain Tape Solutions
Description: capacitors, wire harnesses Printed circuit board assembly
- Thickness: 0.0033464566929133858 inches
- Temperature Resistance: -70 C
- Backing: Polyimide (e.g., Kapton®)
- Adhesive: Pressure Sensitive (PSA), Silicone
-
Description: Applies to capacitors according to IEC 60871-1 and gives the requirements and endurance testing of these capacitors. This publication replaces IEC 60070.
-
Supplier: VAST STOCK CO., LIMITED
Description: Switching Voltage Regulators 10 kHz/80 kHz switched capacitor voltage converter 8-SOIC
- Features: Switching Regulator
-
Supplier: Thomas An Ingersoll Rand Business
Description: permanent split capacitor motor 115 Volt, UL recognized motor and thermal protector Balanced for smooth, low vibration operation Intake filter Six foot cord and plug assembly on 680 Series only Field service capability All wetted aluminum parts treated for corrosion protection from moisture
- Ultimate Operating Vacuum: 81.82 torr
- Pumping Speed: 2.4 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid
-
Description: Applies to capacitor units and capacitor banks intended to be used in particular for power-factor correction of a.c. power systems having a rated voltage above 660 V and a frequency of 15 Hz to 60 Hz.
-
Supplier: Thomas An Ingersoll Rand Business
Description: permanent split capacitor motor 115 Volt, UL recognized motor and thermal protector Balanced for smooth, low vibration operation Intake filter Six foot cord and plug assembly on 680 Series only Field service capability All wetted aluminum parts treated for corrosion protection from moisture
- Discharge / Operating Pressure: 45 to 50 psi
- Flow Capacity: 2.4 SCFM
- Horse Power: 0.489180440489529 to 0.515984848187586 HP
- Power Source: AC Single Phase
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1000929-MKT1822422016V Category: Capacitors>Film Capacitors Series: MKT1822 Termination: PC Pins Package: Tape & Reel (TR) Voltage Rating - AC: 63V Voltage Rating - DC: 100V Applications: General Purpose Height - Seated (Max): 0.374" (9.50mm) Standard Package:
- Capacitance Range: 0.22000000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 63 volts
-
Supplier: Powell Electronics, Inc.
Description: XG2 Series Capacitor Kit; SMD; 0.5~3200p
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 10nF ±20% Y2 300V Plugin,P=7.5mm Suppression Capacitors ROHS
- Capacitance Range: 0.01 microF
- Capacitance Tolerance: 20 (+/- %)
- AC Rated Voltage (WVAC): 300 volts
- Capacitance Type: Fixed
Find Suppliers by Category Top
Featured Products Top
-
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
KOA Speer Electronics, Inc.
New High Voltage HV73V Thick Film Chip Resistor for Automotive Application
KOA Speer Electronics introduces the HV73V high voltage flat chip resistor designed specifically for automotive applications. The HV73V features a special inner electrode material that makes the resistor suitable for high voltages. The new HV73V achieves maximum working voltages 2.5 times higher (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
CL21A226MAQNNNE is designed for professional applications including power-rail decoupling, DC-DC converter filtering, and compact electronic assemblies, bringing the essential capabilities of a surface-mount capacitor into one clearly defined orderable device. Engineers can use its capacitance (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
CL31A106KBHNNNE is designed for professional applications including DC-DC converter outputs, bulk decoupling, and industrial power-rail filtering, bringing the essential capabilities of a surface-mount capacitor into one clearly defined orderable device. Engineers can use its capacitance (10 (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
CL31B106KAHNNNE is designed for professional applications including power-supply filtering, regulator decoupling, and temperature-stable industrial electronics, bringing the essential capabilities of a surface-mount capacitor into one clearly defined orderable device. Engineers can use its (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
safety certified MLCC ranges include the following: Class Y2: Rated voltages from 250Vac to 500Vac Class X1: Wide range including 305V, 310V, 440V, 520V, and 660Vac Class X2: Standardized ratings of 250Vac and 305Vac All ranges have a (read more)
Browse Capacitors Datasheets for Knowles -
stable capacitance characteristics, helping engineers improve system efficiency and operational lifespan. With voltage ratings from 250V to 2000V, capacitance ranges from 0.00022μF to 3.9μF, and strong pulse capability, Weidy provides reliable film capacitor solutions for automotive (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
(500V–1300V DC / 250V–550V AC) and capacitance options (5μF–100μF) make it adaptable to various circuit requirements in power supply and industrial applications (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
To address the growing demand for higher power density and more volumetrically efficient converters in both EV and industrial markets, the VM2 range of the Class I Ceramic C0G Capacitor Series has a maximum capacitance of 44nF/1kV and 66nF/630V in a compact chip size of 1210. Well suited to (read more)
Browse Ceramic Capacitors Datasheets for Knowles -
Vishay’s DLA 04051 Series vPolyTan polymer surface-mount capacitors are designed for high-reliability aerospace, military, and space applications. Meeting the latest DLA 04051 specifications, these capacitors deliver ultra-low ESR down to 25 mΩ, significantly outperforming (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc.