-
Supplier: Hyde Spring & Wire Co.
Description: HD 7 RIGHT Garage Door Spring (coated, with cones). Garage door springs are under considerable tension and should always be treated with caution. Garage doors and openers can be dangerous if not properly installed, maintained, tested and operated. Children
- Wire Diameter: 235 inch
- Free Length (Inside Hooks): 28 inch
- Units: English Units
-
Supplier: HardwareSource, Inc.
Description: For most overhead garage doors equiped with extension springs This hinge replaces hinges stamped with the #1 on the surface The #1 hinge is is located between the first and second door panel sections Hinge barrel accepts 7/16" roller shaft Made from 14 gauge steel Carriage bolts
-
Supplier: HardwareSource, Inc.
Description: For most overhead garage doors equiped with extension springs This hinge replaces hinges stamped with the #2 on the surface The #2 hinge is is located between the second and third door panel sections Hinge barrel accepts 7/16" roller shaft Made from 14 gauge steel Carriage bolts
-
-
Supplier: HardwareSource, Inc.
Description: For most overhead garage doors equiped with extension springs This hinge replaces hinges stamped with the #3 on the surface The #3 hinge is is located between the third and fourth door panel sections Hinge barrel accepts 7/16" roller shaft Made from 14 gauge steel Carriage bolts
-
Supplier: HardwareSource, Inc.
Description: For most overhead sectional wood and steel garage doors Designed to use on a 2" track Shaft diameter is 7/16" Heavy duty 10 ball bearing steel rollers for extended life Shaft length is 3-1/4" Works with our #1, #2 and #3 garage door hinges Wheel diameter is 1-13/16" Sold
-
Supplier: Accuris
Description: Industrial, commercial, garage doors and gates \x96 Product standard, performance characteristics
-
Supplier: Accuris
Description: Industrial, commercial and garage doors and gates \x96 Information for use
-
Supplier: Accuris
Description: Industrial, commercial and garage doors and gates \x96 Safety in use of power operated doors \x96 Requirements
-
Supplier: Accuris
Description: Industrial, commercial, garage doors and gates \x97 Product standard, performance characteristics
-
Supplier: Allmark Door
Description: High-Speed Door will help your company save money. High-Speed Doors will allow your employees to be more productive, reducing the amount of time that they are waiting for doors to open and close. High-Speed Doors are up to 10 times as fast as a standard door moving
- Application: Commercial, Industrial
- Features: Exterior Doors, Garage Doors, Interior Doors, Window(s)
- Type: Roll Up Doors
-
Supplier: Allmark Door
Description: Allmark Door offers a line of Overhead Sectional Doors that will provide the durability and reliability that your company needs and wants. Our Overhead Sectional Doors are insulated, foamed-in-place, and offer the highest quality product. They are of high strength, reliable, and
- Application: Commercial, Industrial
- Features: Exterior Doors, Garage Doors
- Type: Roll Up Doors, Sectional Doors
-
Supplier: Chase Doors
Description: environment and a barrier from unwanted pedestrian traffic flow. Door Construction – Doors are constructed with a durable vinyl encapsulated woven polyester mesh that is resistant to mildew and color fading. The bug screen door material utilizes 17 X 11 scrim count plain weave
- Application: Commercial, Industrial
- Features: Garage Doors
- Type: Roll Up Doors
-
Description: with the movement of these electrically driven garage doors. The drive can be supplied with a garage door. This standard also applies to entrapment protection devices for use with drives. It does not cover hazards related to the mechanisms of the door itself. As
-
Supplier: CSA Group
Description: with the movement of these electrically driven garage doors. This standard also applies to entrapment protection devices for use with drives. It does not cover hazards related to the mechanisms of the door itself. This standard does not apply to drives: - for rolling shutters,
-
Supplier: Steel Guard Safety Corp.
Description: escapes with them, and your energy bill shoots through the roof. Does the price of automatic door systems leave you feeling cold? Then Industrial Impact Doors are your solution. The difference with our doors is the high R-value to keep temperature controlled, and our unique
- Width: 36 to 96 inch
- Height: 84 to 120 inch
- Application: Commercial, Industrial
- Features: Double Doors, Garage Doors, Impact Doors, Interior Doors, Window(s)
-
Supplier: UL Standards & Engagement
Description: diode testers, timing lights, fluid changing equipment, tire changers, tune-up testers, wheel alignment and balance equipment, and other similar equipment primarily for use in garages and service stations. These devices may be provided as a system of devices, including a console that houses
-
Description: associated with the movement of these electrically driven garage doors. This standard also applies to entrapment protection devices for use with drives. It does not cover hazards related to the mechanisms of the door itself. This standard does not apply to drives: - for rolling
-
Supplier: CSA Group
Description: associated with the movement of these electrically driven garage doors. This standard also applies to entrapment protection devices for use with drives. It does not cover hazards related to the mechanisms of the door itself. This standard does not apply to drives: - for rolling
-
Supplier: Steel Guard Safety Corp.
Description: escapes with them, and your energy bill shoots through the roof. Does the price of automatic door systems leave you feeling cold? Then Industrial Impact Doors are your solution. The difference with our doors is the high R-value to keep temperature controlled, and our unique
- Width: 30 to 96 inch
- Height: 84 to 96 inch
- Application: Commercial, Industrial
- Features: Double Doors, Garage Doors, Impact Doors, Insulated, Interior Doors, Other, Window(s)
-
Supplier: Sealeze
Description: Residential overhead door seals save money by reducing energy costs. Sealeze brush seals are easy to install and our adjustable door bottom seals fit almost any residential garage door. Therm-L-Brush weatherseal is ideal for residential and commercial sectional
- Length: 84 to 120 inch
- Brush Type / Shape: End Brush
- Features: Other, Specialty / Other
- Brush Filament / Fill Material: Synthetic Filament
-
Supplier: Sealeze
Description: Residential overhead door seals save money by reducing energy costs. Sealeze brush seals are easy to install and our adjustable door bottom seals fit almost any residential garage door. Therm-L-Brush weatherseal is ideal for residential and commercial sectional
- Brush Type / Shape: End Brush
- Features: Other, Specialty / Other
- Brush Filament / Fill Material: Synthetic Filament
-
Supplier: Steel Guard Safety Corp.
Description: Birds, Bugs and Rodents Can Cause¦ Distraction Damage Disease Keep them out, and let fresh air in, with Mesh Curtain doors. Keep flying insects and birds out of your building and keep your facilities clean and compliant with health and safety codes with Steel Guard™s industrial garage
- Width: 96 to 168 inch
- Height: 96 to 168 inch
- Type: Air Doors, Screen Doors
- Application: Commercial, Industrial
-
Supplier: Strong Hold Products
Description: The ideal cabinet for limited space provides shelf space and small bin storage. Our countertop units can sit on top of or under tables or where height is a concern. The 12-gauge steel all-welded construction gives long service and added security. The bins are 4 1/8" w x 7 3/8" d x 3" h and can hold
- Height: 36 inch
- Width: 36 inch
- Depth: 20 inch
- Type: Bin Cabinet, Shelving Cabinet
-
Supplier: Loos & Co., Inc.
Description: 7X19 Aircraft Cable Very Flexible Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. MONEL 400: Nickel-Copper alloy for specialty applications.
- Diameter: 0.219 inch
- Breaking Strength: 2,650 lbs
- Number of Strands: 7
- Wires per Strand: 19
-
Supplier: Loos & Co., Inc.
Description: 7X19 Aircraft Cable Very Flexible Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. GALVANIZED: Zinc coated carbon steel offers some corrosion resistance. G1070 is
- Diameter: 0.219 inch
- Breaking Strength: 5,600 lbs
- Number of Strands: 7
- Wires per Strand: 19
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, GARAGE DOOR CONTROL PANEL, FOR MYQ-ENABLED GARAGE DOOR OPENERS, ADJUSTABLE LIGHT TIMER, TIMER-TO-CLOSE, 7-28 VDC, 50 MA. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Strong Hold Products
Description: This combination cabinet has been accessorized to meet many storage needs. It contains 48 bins (4 1/8" w x 7 3/8" d x 3" h) on the left hand door. It also contains 7 drawers (4) 24" w x 20" d x 3" h, (3) 24" w x 20" d x 4" h. There are 3 adjustable shelves and a coat rod.
- Height: 78 inch
- Width: 48 inch
- Depth: 24 inch
- Type: Bin Cabinet, Drawer Cabinet, Shelving Cabinet
-
Supplier: CSA Group
Description: transmittance (visible light transmission). These rating systems are beyond the scope of this Standard/Specification. Fenestration products not intended to be tested to this Standard/Specification include : (a) interior windows and doors (b) vehicular-access doors (garage
-
Supplier: ASTM International
Description: ability of elements of the building envelope to remain unbreached during a windstorm. Note 1-Exception: Exterior garage doors and rolling doors are governed by ANSI/DASMA 115 and are beyond the scope of this test method. 1.2 The specifying authority shall define the
-
Supplier: C&K Components
Description: Features/Benefits 4.5 x 4.5 mm footprint 0.55 mm thickness High number of cycles Symbol line identification Typical Applications MP3 accessories Bluetooth headset Remote controls Garage door opener
- Maximum Current: 0.05 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 12 volts
- Actuator Specifications: Flush Pushbutton
-
Supplier: Diamond Wire Spring Company
Description: garage doors and various types of spring tensioning devices.
- Outer Diameter (OD): 0.25 inch
- Wire Diameter: 0.031 inch
- Free Length (Inside Hooks): 0.875 inch
- Maximum Load: 5.2 lbs
-
Supplier: ANVER Corporation
Description: Eight Pad Electric Powered Vacuum Lifter with Powered Tilter and Remotely Mounted High Flow Vacuum Pump Application: Lifting and Tilting Boxed Garage Door Panels 20 ft x 2 ft (6 m x 0.6 m) weighing up to 200 lb (91 kg)
- Maximum Load Capacity: 0.1 tons
- Product Type: Lifter, Vacuum Lifter
- Features: Other
-
Supplier: Lee Spring Company
Description: attach to the components they connect. They are frequently used to provide return force to components that extend in the actuated position. Applications: Applications for extension springs include automotive interiors and exteriors, garage door assemblies, vise-grip pliers,
- Outer Diameter (OD): 0.12 inch
- Wire Diameter: 0.018 inch
- Free Length (Inside Hooks): 1.125 inch
- Maximum Load: 2.2 lbs
-
Supplier: Duracell, Inc.
Description: Specifications:Alkaline IEC: 4LR44 Volt: 6.0 Size (mm): 25 X 13 mAh: 105 Best uses:Medical devices Cameras Dog collar Invisible fence Garage door opener Equivalent to:4LR44, A544, PX28A, 476AF, 476A, V4034PX
- Voltage: 6 volts
- Capacity, Amp Hours (AH): 0.105 ampere-hr
- Width / Diameter: 0.5118113 inch
- Height: 0.9842525 inch
-
Supplier: Newark, An Avnet Company
Description: Reflective Photobeam Sensor, range: up to 50ft (15m), 12-30VDC/VAC 60Hz 100mA, Monitored output: N.C./10k Resistor, Form C relay: 500mA@30VAC/VDC, dual-color LED for beam alignment, for outdoor gates/ garage doors/ etc, N.C. tamper
Find Suppliers by Category Top
Featured Products Top
-
. Learn more. What does UL stand for? Hose stream test from the UL 10 series of standards for fire doors, 1915 (top) and present day (bottom) UL stands for Underwriters Laboratories, which was the original name of our (read more)
Browse Codes, Standards, and Regulations Datasheets for UL Standards & Engagement
More Information Top
-
Safety Evaluation of the FuelMaker Home Refueling Concept: Final Report
4. 7x10 -17 … fault tree (e.g., a continuous 0.22-scfm HRA leak into the garage with the HRA … … indicated that approximately 90% of garages have ignition sources such as electric garage door openers or gas …
-
Vibration, Structural Engineering and Measurement II
… more, the flue mouth at the chimney collapse direction line and the cleanout door structure are asymmetric … Underground garage 2 area subject is reinforced concrete frame shear wall structure, the basis is under column … 7x10 4 .
-
https://openaccess.leidenuniv.nl/bitstream/handle/1887/8087/11_550_073.pdf?sequence=1
Voor 650x10' lumen-uren zijn dus 2. 7x10 ' TL-buizen nodig. Tabel 2-1: Milieuwinst in de produktgroep lampen, door een verschuiving van 100? gebruik van gloeilampen naar … … hadden kunnen bewerkstelligen zijn: informatie aan de consument, overleg met autopro- ducenten en garage -organisaties, heffing op …
-
Manufacturing Engineering and Automation II
Besides, some other demands, such as startup on slop and backing into garage should be met, and … 7x10 4 … room of the thickener tank; the northwest is 25m away from the entrance door and 84m away …
-
Advanced Technologies in Manufacturing, Engineering and Materials
The base pressure was set to 2. 7x10 -3 Pa, whereas the sputtering pressure of 0.4 … After holding for 30 minutes, shut off the furnace door to allow the samples to cool inside … System maintenance includes garage dictionary maintenance items.
-
Proceedings of ISES World Congress 2007 (Vol. I – Vol. V)
… passive nature of the design, this is further enhanced by the entry airlock and good zoning of conditioned / non-conditioned spaces; Use of weather seals and draught excluders to all external doors, as well as doors the bathroom, garage and toilets. 7x10 .
-
SPECIAL RELATIVITY
Show that in the man's system K' the third event (closing of the door) occurs later than the second and hence the garage door can be closed behind the pole also in K'. 7x10 .
-
States > Nebraska > State > Regulations > Health and Human Services System > [180 NE AC] 180 - Control of Radiation
Access doors required by code must be fitted with air tight gaskets and a means of positive … Schedule 40 piping must be used in garages , on the exterior of buildings/structures, and in internal locations … 9. 7X10 -1 .
-
Elements of Environmental Chemistry
… the flow rate times the residence time of the CO divided by the volume of the garage : … has an infiltration rate of 0.3 air changes per hour with its doors and windows closed. … 19 0.9x 10- 19 2.2x10- 19 2.6x 10- 19 4. 7x10 - 19 2.6x …
-
Therapy manuals for neuropsychologische rehabilitation
… b) riding, c) playground, d) dog, e) painters, f) loop, g) share, h) garage , i) palm, j … It must leave about 08:10 house and lift 250 EUR ( 7x10 min date + 2x30 min date … Two-timer: door , potato Beethoven, flow, march, the dolphin, taxi, sulfur, concrete, iron Trumpets, the piano, whale …
Indicates content that may require registration and/or purchase.