-
Supplier: Accuris
Description: Cable: High-Temperature Coaxial
-
Supplier: Accuris
Description: Coaxial communication cables - Part 1-215: Environmental test methods - High temperature cable ageing
-
Description: IEC 61196-1-215:2016(E) defines a thermal ageing test to evaluate the transmission performance of coaxial cables under the effects of material temperature ageing. This procedure specifies a qualitative thermal ageing test that evaluates the performance degradation of the
-
-
Supplier: CSA Group
Description: IEC 61196-1-215:2016(E) defines a thermal ageing test to evaluate the transmission performance of coaxial cables under the effects of material temperature ageing. This procedure specifies a qualitative thermal ageing test that evaluates the performance degradation of the
-
Supplier: Accuris
Description: Coaxial communication cables \x96 Part 1-215: Environmental test methods \x96 High temperature cable ageing
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: RG 179 FEP is a FEP-insulated coaxial cable with FEP jacket. Moreover, it has an excellent resistance against chemicals and solvents. Application is in high broadband transmission.
- Operating Temperature: -90 to 180 C
- Rated Voltage: 0.9 kilovolts
- Cable Shielding: Braid
- Features: Other
-
Supplier: Amphenol Cables on Demand
Description: Buy 1ft Amphenol CO-316SMAX200-001 Cables Direct from the Factory at Cables on Demand. RG316/U coaxial cables by Amphenol feature precision-terminated SMA Male connectors for a reliable low-loss interface with your RF equipment. TFE (Teflon) insulated design with silver
- Operating Temperature: 200 C
- Cable Length: 1 ft
- Cable Shielding: Braid
- Product Category: Cable Assembly
-
Supplier: Amphenol Cables on Demand
Description: Buy 10ft Amphenol CO-316SMAX200-010 Cables Direct from the Factory at Cables on Demand. RG316/U coaxial cables by Amphenol feature precision-terminated SMA Male connectors for a reliable low-loss interface with your RF equipment. TFE (Teflon) insulated design with silver
- Operating Temperature: 200 C
- Cable Length: 10 ft
- Cable Shielding: Braid
- Product Category: Cable Assembly
-
Supplier: Amphenol Cables on Demand
Description: Buy 4ft Amphenol CO-316SMAX200-004 Cables Direct from the Factory at Cables on Demand. RG316/U coaxial cables by Amphenol feature precision-terminated SMA Male connectors for a reliable low-loss interface with your RF equipment. TFE (Teflon) insulated design with silver
- Operating Temperature: 200 C
- Cable Length: 4 ft
- Cable Shielding: Braid
- Product Category: Cable Assembly
-
Supplier: Amphenol Cables on Demand
Description: Buy 5ft Amphenol CO-316SMAX200-005 Cables Direct from the Factory at Cables on Demand. RG316/U coaxial cables by Amphenol feature precision-terminated SMA Male connectors for a reliable low-loss interface with your RF equipment. TFE (Teflon) insulated design with silver
- Operating Temperature: 200 C
- Cable Length: 5 ft
- Cable Shielding: Braid
- Product Category: Cable Assembly
-
Supplier: Hottinger Brüel & Kjær A/S
Description: grams. Units incorporate a unique single crystal sensing element, ensuring greater temperature stability over a wider range. Units offer base isolation and hermetic sealing for reliable operation in high humidity environments, with adhesive mounting capabilities. The sensor also
- Frequency Range: 5 to 7,000 Hz
- Operating Temperature: -58 to 500 F
- Sensor Mounting: Adhesive Base
- Features: Other, Piezoelectric
-
Supplier: Newark, An Avnet Company
Description: High Voltage Lead Cable, 22 AWG, 24,000 V, 80 DegC Temperature,Red Color, Polyethylene Insulation, .150 in. Outer Diameter, Coaxial Cable Type RoHS Compliant: Yes
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: Coaxial cable with BNC connectors (50 Ω) at both ends for low noise transmission in high frequency technology. The pre-assembled BNC cable can be used at temperatures up to max. +250°C and is highly resistant to oils and chemicals.
- Operating Temperature: -55 to 250 C
- Cable Length: 3.280841666666667 ft
- Features: BNC, Other
- Product Category: Cable Assembly
-
Supplier: Fairview Microwave Inc.
Description: RF cable assembly part number FMHR0180-60 temperature conditioned low loss SMA male to SMA male cable LL160 coax in 60 inch from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview
- Impedance: 50 ohms
- Cable Length: 5 ft
- Product Category: Cable Assembly
- Features: Other, RF
-
Supplier: Fairview Microwave Inc.
Description: RF cable assembly part number FMHR0159-72 temperature conditioned low loss TNC male to TNC male cable LL142 coax in 72 inch from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview
- Impedance: 50 ohms
- Cable Length: 6 ft
- Product Category: Cable Assembly
- Features: Other, RF
-
Supplier: Fairview Microwave Inc.
Description: RF cable assembly part number FMHR0174-18 temperature conditioned low loss N male to N male cable LL142 coax in 18 inch from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave
- Impedance: 50 ohms
- Cable Length: 1.5 ft
- Product Category: Cable Assembly
- Features: Other, RF
-
Supplier: Fairview Microwave Inc.
Description: RF cable assembly part number FMHR0135-72 temperature conditioned low loss SMA female to SMA female cable LL142 coax in 72 inch from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview
- Impedance: 50 ohms
- Cable Length: 6 ft
- Product Category: Cable Assembly
- Features: Other, RF
-
Supplier: ValueTronics International, Inc.
Description: The CT3331-100 is a coaxial cable from CalTest. Additional Features: Cable Length: 100 cm Impedance: 50 Ω Frequency Range: DC to 12.4 GHz VSWR Max: 1.4:1 - DC to 12.4 GHz Insertion Loss Max: 0.7 dB/ft Cable Type: SRC-402SF Jacket Material: FEP, White Temperature:
- Product Category: Cable Assembly
-
Supplier: Consolidated Electronic Wire & Cable
Description: Production Construction Conductor: 18 AWG (.039") Silver Plated Copperweld Wire Insulation: Solid TFE Teflon Shields: Silver Coated Copper Dbl. Braid 98% Coverage Jacket: High Temperature Teflon Impregnated Fibreglass Braid Applications: Data transmission RF communication High
- Impedance: 50 ohms
- Cable Shielding: Braid
- Product Category: Bulk Cable
- Standards / Certifications: MIL-SPEC, RoHS
-
Supplier: Carlisle Interconnect Technologies
Description: The outstanding electrical and mechanical properties of PTFE over a broad range of temperatures and frequencies make these coaxial Mil-C-17 cables the standard for a wide range of military and commercial applications. Mil-C-17 cables are constructed with either solid or
- Impedance: 50 to 95 ohms
- Operating Temperature: -55 to 200 C
- Cable Shielding: Braid
- Product Category: Bulk Cable
-
Supplier: Harbour Industries, Inc.
Description: PRECISION PTFE DIELECTRICS USED All of the PTFE dielectric coax cables listed are high temperature, high performance constructions exhibiting high dielectric strength and low capacitance in proportion to the cable’s dielectric constant. Harbour manufactures
- Impedance: 50 to 95 ohms
- Operating Temperature: 250 C
- Cable Shielding: Braid, Foil Braid
- Product Category: Bulk Cable
-
Supplier: Pasternack
Description: microwave and mmWave interconnect applications. Pasternack hi-rel temperature conditioned coaxial cable assembly products are great choices for industries such as military / defense, telecom, industrial / commercial, utilities, etc. High reliability temperature
- Impedance: 50 ohms
- Cable Length: 3 ft
- Product Category: Cable Assembly
- Features: RF
-
Supplier: Pasternack
Description: microwave and mmWave interconnect applications. Pasternack hi-rel temperature conditioned coaxial cable assembly products are great choices for industries such as military / defense, telecom, industrial / commercial, utilities, etc. High reliability temperature
- Impedance: 50 ohms
- Cable Length: 1.5 ft
- Product Category: Cable Assembly
- Features: RF
-
Supplier: Pasternack
Description: microwave and mmWave interconnect applications. Pasternack hi-rel temperature conditioned coaxial cable assembly products are great choices for industries such as military / defense, telecom, industrial / commercial, utilities, etc. High reliability temperature
- Impedance: 50 ohms
- Cable Length: 5 ft
- Product Category: Cable Assembly
- Features: RF
-
Supplier: Pasternack
Description: microwave and mmWave interconnect applications. Pasternack hi-rel temperature conditioned coaxial cable assembly products are great choices for industries such as military / defense, telecom, industrial / commercial, utilities, etc. High reliability temperature
- Impedance: 50 ohms
- Cable Length: 5 ft
- Product Category: Cable Assembly
- Features: RF
-
Supplier: TE Connectivity
Description: 65% Usage Conditions Cable Type : High Speed Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ]
- Operating Temperature: -40 to 80 C
- Product Category: Bulk Cable
- Features: Other
- Standards / Certifications: RoHS
-
Supplier: Smiths Interconnect, a Molex company
Description: very phase stable materials. These products are available with the NMD test port connectors to allow for direct mating to the test port when a more permanent test set-up is desired. Features & Benefits Designs up to 50 GHz Phase Stability over Temperature High Mating Cycles Low Loss
- Product Category: Cable Assembly
- Features: Other, RF
-
Supplier: Hi-Tech Controls, Inc.
Description: influences / Minimum impedance tolerance ±2 Ohm / This coaxial cable is crimpable / Installation in narrow bending radius, no kinking risk / The transmission-loss of signals are hardly measurable to the advance in years / Additionally to the skin-effect, the dielectric contains a
- Impedance: 75 ohms
- Number of Conductors: 1 #
- Product Category: Bulk Cable
- Features: Coaxial, Other
-
Supplier: L-com, Inc.
Description: RG179B/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we stock these cables in 8 handy standard lengths. Features High temperature 75 Ohm video signal transmission Operating temperature
- Cable Length: 10 ft
- Features: Audio, BNC, Coaxial, Video
- Product Category: Cable Assembly
-
Supplier: L-com, Inc.
Description: If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style true 75 Ohm BNC male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to
- Cable Length: 2 ft
- Features: Audio, BNC, Coaxial, Video
- Product Category: Cable Assembly
-
Supplier: L-com, Inc.
Description: If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style true 75 Ohm BNC male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to
- Cable Length: 1 ft
- Features: Audio, BNC, Coaxial, Video
- Product Category: Cable Assembly
-
Supplier: DigiKey
Description: HIGH TEMPERATURE 3-SLOT FULL CRI
- Operating Temperature: -55 to 200 C
- Product Category: Cable Assembly
- Features: RF
-
Supplier: L-com, Inc.
Description: RG179B/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we stock these cables in 8 handy standard lengths. Features High temperature 75 Ohm video signal transmission Operating temperature
- Cable Length: 15 ft
- Features: Audio, BNC, Coaxial, Video
- Product Category: Cable Assembly
-
Coaxial Cables and Triaxial Cables - Ultra-Flexible Miniature & Sub-Miniature Coaxial Cables -- D400Supplier: Daburn Electronics & Cable
Description: Daburn miniature and sub-miniature coaxial cables are ultra-flexible and miniature in size. Description: High strand count very flexible bare copper inner conductor with 005" to .008" natural polypropylene insulation for very good dielectric properties. A 44 AWG braided tinned
- North American (AWG): 26 to 38 AWG
- Operating Temperature: -35 to 75 C
- Product Category: Bulk Cable
- Cable Conductor: Copper and Copper Alloys
-
Supplier: TelephoneStuff.com
Description: RG-59/U type precision video coaxial cable for analog and digital SDI/HDTV applications. Coaxial Cable Features: - Temperature Range: -30 to 75 degrees C - Min. Bend Radius: 2.5" - Max. Pulling Tension: 47 lbs. - Conductor Material & Diameter: 20 AWG solid bare
- Product Category: Bulk Cable
Find Suppliers by Category Top
Featured Products Top
-
ensures that your communication and data transmission systems perform at their best. High-Temperature Tolerance: Our cables feature materials that can withstand minimum temperatures of 200°C, ensuring reliability in extreme conditions. Reduced RF (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
PIC® Wire & Cable offers specialty, high-performance electronic cables, connectors and assemblies for aerospace & defense environments, from airplanes, helicopters and UAVs to ground vehicles and ground shelters (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
As an experienced solutions partner, PIC Wire & Cable offers a broad selection of specialized coaxial, triaxial, high-speed data, microwave, and custom cable options. This includes 50-ohm coaxial and triaxial cable, 75-ohm coaxial and triaxial cable (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
Our 75-ohm coaxial and triaxial video cables are specifically designed and manufactured for reliable performance in aircraft systems and other harsh environments involving high temperatures, strong EMI (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
Laser Markable High temperature, white laser-markable jacket Eliminates the need for labeling Skip the stress of fitting cables around tight corners by using (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
Cooner Wire's series of micro coax cables provide a flexible wire alternative to standard RG type coaxial cables. These miniature coaxial cable constructions utilize super flexible wire and are available off the shelf in sizes ranging from (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for Cooner Wire Company -
BNC Coaxial Cable Assemblies E-Z-Hook manufactures a variety of BNC Coaxial Test Cables and Assemblies standard with RG58C/U, RG59/U, RG62B/U and RG174/U coaxial cable. Test Cables and assemblies are available (read more)
Browse Cable Assemblies Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
avionics, PIC cables transmit loads of data and video at high speeds and support high-resolution displays in the cockpit and cabin, providing constant connectivity throughout the cabin. Products like PICMATES ensure reliable connections throughout the entire length of the (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
matching cables. The coaxial cable the connector is paired with will typically be made up of a central conductor surrounded by an insulating layer, which is further encased in a metallic shield (read more)
Browse Electrical Connectors Datasheets for ASAP Semiconductor LLC -
TNC Male to Female Test Cable, RG142B/U The 1155 coaxial test cable assembly adapter features our 8904 TNC Male to 8917 TNC Female coaxial test connectors. This cable utilizes RG142B/U cable with a (read more)
Browse Coaxial Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc.
More Information Top
-
INSTRUMENTATION AND CONTROLS DIVISION ANNUAL PROGRESS REPORT FOR PERIOD ENDING SEPTEMBER 1, 1972.
15 2.23 MEASUREMENT OF SHIELDING EFFECTIVENESS OF HIGH TEMPERATURE COAXIAL CABLES J. T. De Lorenzo et al .
-
Microwave measurements of water vapor partial pressure at temperatures up to 350{degree}C
There are other very high temperature coaxial cables available which are said to perform well to 900° C, but they are very expensive and far exceed our present requirements.
-
CORROSION NEWS AND VIEWS
high temperature coaxial cable and the sensor and cable assembly .
-
Detecting Acoustic Emission in Large Liquid Metal Cooled Fast Breeder Reactors
A change of pressure in the liquid in which the unit is immersed produces an electrical charge at the surfaces of the crystals which is transmitted to the read out instrumentation via the high temperature coaxial cable attached to the sensor housing.
-
Hanford Laboratories monthly activities report, September 1963
High temperature coaxial cable will be used to permit elevated temperature measurements which are likely to be needed in fUture tests.
-
MCR PRELIMINARY DESIGN REPORT: SHIELD.
The leads outside the thimble are flexible, high temperature co- axial cables using either quartz fiber or semisolid silica insulation.
-
Design of optimized RC-CR filters for current-pulse operation of fission counters and high sensitivity fission counters for high gamma backgrounds
of the high temperature coaxial cable connected to the fission counter.
-
Sodium immersible high temperature microphone design description
tation via the high temperature coaxial cable attached to the sensor housing.
-
Elevated Temperature Sensors for On-Line Critical Equipment Health Monitoring
Thermocoax high temperature coaxial cable will transmit the signal out of the hot zone of the furnace.
-
FIRST EXPERIMENTAL RESULTS FROM DEGAS, THE QUANTUM LIMITED BRIGHTNESS ELECTRON SOURCE
Connections to the MCP detectors have been done by using home-made in vacuum high temperature coaxial cables to preserve the bandwidth required to transports the ~ 1 ns pulses from the detectors .
Indicates content that may require registration and/or purchase.