Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: J&S Machine, Inc.
Description: Orbital brush deburring machine type ROTOR enables to remove burrs, slags and sharp edges, both inside and outside, resulting on pieces subject to cut. It has been designed for inside and outside tube ends deburring, both on parts with perpendicular or angular/irregular cut. It
- Type: Deburring Machine
- Power Source: Electric Motor / Vibrator
- Mounting: Floor Mounted / Stationary (Machine Tools)
- Materials Abraded: Metals / Metalworking
-
Supplier: Star SU LLC
Description: The CDA 250 is ideal for chamfering and deburring cylindrical spur and bevel gears in a single operation before heat treatment. Moreover, cylindrical spur and bevel gears can also be simultaneously chamfered, rolled and deburred using special, patented tools. This machine is suitable
- Applications / Materials Abraded: Deburring / Deflashing
-
Supplier: Abtex Corporation
Description: For high volume, multiple surface finishing in flexible machining systems. Each system combines an indexing turntable with motor stations, fixturing options and on-board tooling options designed for each customer’s application. The pictured unit has a proven process rate of 360 parts per hour.
- Automation / Material Handling: Automatic / Indexing, Conveyor / Continuous Feed
- Industry Applications: Cleaning / Surface Preparation
- Features: Deburring Machine, Dust Collection / Filtration System
- Spindle Options / Orientation: Horizontal, Variable / Multi-speed
-
-
Supplier: Cleaning Technologies Group
Description: build. High pressure wash and deburring systems can be made to order in either a cellular batch style or an inline machine depending on your application. We encourage our customers to visit our facility to participate in their project's design and development first hand. Please call us
- Internal Depth / Height: 32 inch
- Part Capacity - Weight: 40 lbs
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System
- Operation: Descaling / Stripping, General Cleaning / Surface Prep
-
Supplier: CS UNITEC
Description: Beveling and deburring machine with a fixed beveling angle of 45° and an infinitely adjustable beveling width from 0” to 3/8” for all metals from stainless steel to aluminum. Precise adjustment of the facet width using a hand wheel. ROLEI EF 165 – Speed: 2800 RPM Optional accessories:
- Rotary Speed: 2,800 rpm
- Mounting: Bench
- Features: Bonded Abrasives / Grinding Wheels, Dust Collection / Filtration System, Other
- Type: Deburring Machine
-
Supplier: CS UNITEC
Description: Double-sided deburring of sheet metal up to 0.2" thick can be achieved in a single operation with no additional treatment. The machine’s flap wheels can be easily adjusted as they wear. One set of wheels lasts for approximately 6500 feet of stainless steel sheet. Supplied standard with
- Rotary Speed: 600 to 1,200 rpm
- Power: 0.268044076980564 HP
- Current: 0.45 amps
- Mounting: Bench
-
Supplier: C & M Topline
Description: U.S. Manufacturer of Deburring & Vibratory Finishing Machines / Distributor of Tumbling Media Finishing tanks, vibratory bowls, parts tumblers, and IOL (Inter Ocular Finishing) equipments are just some of the many deburring and polishing machines that C & M Topline can
- Mounting: Bench, Floor Mounted / Stationary (Machine Tools)
- Features: Deburring Machine
- Spindle Options / Orientation: Horizontal, Vertical, Vibratory / Oscillatory
- Materials Abraded: Metals / Metalworking
-
Supplier: CS UNITEC
Description: Precision beveling and faceting machine for all metals from stainless steel to aluminum. Infinitely adjustable beveling angle from 30° to 60° and infinitely adjustable facet width from 0” to 3/8” (precise adjustment using knob). Parts are beveled with perfect cross-grinding – absolutely no
- Rotary Speed: 2,800 rpm
- Mounting: Bench
- Features: Bonded Abrasives / Grinding Wheels, Dust Collection / Filtration System, Other
- Type: Deburring Machine
-
Supplier: CS UNITEC
Description: This handy deburring machine is designed for awkward, heavy parts, such as machine tables, frame constructions or large sheets of metal. Easy to handle, with good edge control. The EF 115 is also ideal for chamfering welds. Fixed beveling angle of 45°, infinitely adjustable
- Rotary Speed: 2,000 to 7,000 rpm
- Power: 1.80929751961881 HP
- Current: 12.27 amps
- Features: Bonded Abrasives / Grinding Wheels, Other
-
Supplier: Abtex Corporation
Description: 1-1/2" Trim 7/8" Arbor Hole
- Operating Speed: 4,500 rpm
- Type: Straight
-
Supplier: Abtex Corporation
Description: The Abtex Three-Brush Planetary (Tri-Ten) Head deburring machine has been designed to produce optimal brushing action in through-feed applications. Three, 10" disc deburring brushes offer 207 sq. in. total of abrasive surface area, compared to 151 sq. in. with six, 6" brushes or
- Automation / Material Handling: Automatic / Indexing, Conveyor / Continuous Feed
- Industry Applications: Cleaning / Surface Preparation
- Features: Deburring Machine, Dust Collection / Filtration System
- Power Source: Electric Motor / Vibrator
-
Supplier: Precision Surfacing Solutions
Description: PETER WOLTERS has impressively demonstrated, with the newly developed Linear-Finishing Deburring system BD 300-L, that it is possible to enter the world of highly accurate and economic deburring of flat work pieces with reasonable investment costs. The BD 300-L offers an excellent
- Power: 7.37121211696551 HP
- Automation / Material Handling: Automatic / Indexing, PLC
- Industry Applications: Cleaning / Surface Preparation
- Type: Deburring Machine
-
Supplier: Abtex Corporation
Description: Inbound conveyor.
- Industry Applications: Cleaning / Surface Preparation
- Automation / Material Handling: Conveyor / Continuous Feed
- Features: Deburring Machine, Dust Collection / Filtration System
- Power Source: Electric Motor / Vibrator
-
Supplier: Dapra Corporation
Description: This tool has a variable speed motor (2000-4000 RPM) and an adjustable stroke length of 1-5 mm. This machine is designed with a twist valve.
-
Supplier: Precision Surfacing Solutions
Description: polishing machine. LAPMASTER-WOLTERS is now offering a patented solution for the microLine AC 700 with a newly developed tool for double-sided deburring applications in one working step. The changeover to a double-sided precision grinding machine for deburring
- Rotary Speed: 30 to 120 rpm
- Power: 10.0516528867711 HP
- Industry Applications: Cleaning / Surface Preparation
- Type: Deburring Machine
-
Supplier: Reid Supply
Description: Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for
- Type: Rotary Cutting Tool / Bit
-
Supplier: ATI Industrial Automation
Description: Historically, deburring and material removal has largely been a manual operation due to the limitations of previously available automated deburring tools. Conventional automated deburring tools can perform adequately along a straight edge or surface, with little or no compliance
- Operating Speed: 18,000 to 25,000 rpm
- Torque: 3.6 In-lbs
- Power: 0.335055096225705 HP
- Axial Force: 5.6 lbs
-
Supplier: Dapra Corporation
Description: These two pistol filers have the same design but different stroke lengths. The FR 3-8 has a fixed stroke length of 3 mm, and the FR 5-8 N is fixed at 5 mm.
-
Supplier: ATI Industrial Automation
Description: Historically, deburring and material removal has largely been a manual operation due to the limitations of previously available automated deburring tools. Conventional automated deburring tools can perform adequately along a straight edge or surface, with little or no compliance
- Idle Speed: 40,000 rpm
- Power: 0.455674930866959 HP
- Power Type: Pneumatic
- Type: Straight
-
Supplier: Norton Abrasives
Description: Bear-Tex® Deburring Unified Wheel
- Outer Diameter (OD): 3 inch
- Shank / Bore Diameter: 0.25 inch
- Grit Size: 220
- Rotary Speed: 18,000 rpm
-
Supplier: SAE International
Description: This recommended practice establishes procedures for the application of long string abrasive fibers to machined aircraft structures for the purpose of removing burrs produced during the machining operations. This procedure is applicable to aluminum, titanium, and steel.
-
Supplier: Accuris
Description: Tracked Changes (Redline) - Bonded abrasive products - Dimensions - Part 8: Grinding wheels for deburring and fettling/snagging on stationary machine
-
Supplier: Protomatic, Inc.
Description: Many production parts manufactured for our customers at Protomatic require polished finishes, especially those for medical applications. We can polish with magnetic rotary systems or with high speed buffing brushes on both internal and external surfaces.
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Commercial / Professional, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Pipes / Piping
- Materials: Aluminum, Carbide, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Stainless Steel, Steel / Steel Alloys, Titanium
- Capabilities: Buffing / Polishing, Mass Finishing (Tumbling / Vibratory)
- Additional Services / Processes: Inspection / Monitoring, New / OEM Parts, Process Selection / Design Assistance, Refinishing
-
Supplier: South Bend Form Tool Co., Inc.
Description: South Bend Form Tool is an ISO 9001:2000 Certified Custom Manufacturer of Tools and Dies with General Contract Machining and Tooling Services Additional machining services include; manual turning along with vertical and horizontal machining, drill press operations, tapping, honing, band saw and
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Drilling, Electrode EDM, Etching / Chemical Milling, Honing, Laser Machining, Milling, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
-
Supplier: SAE International
Description: This recommended practice establishes a procedure for the application of long string abrasive monofilaments to machined aircraft structures for the purpose of removing burrs produced during the machining operations. This procedure is typically applicable to aluminum, titanium, and steel, but usage
-
Supplier: EMAG L.L.C.
Description: VLC 250 WF - turning, gear hobbing and deburring. The VLC 250 WF is designed for the machining of gear-type workpieces of up to 230 mm in diameter and module 4. The VLC 250 WF offers the user flexibility, as it can be used as a single-spindle turning machine, a hobbing machine,
- Machine Type: Machining Center
-
Supplier: Eagle Stainless Tube & Fabrication, Inc.
Description: the Northeast. Stainless steel can be fabricated using techniques such as lathes, milling machines, welding torches, laser machining centers, stamping presses, centerless grinding, swaging, forming machines, electrical discharge machining, and more. For an overview of our fabrication
- Services: Assembly Services, Design Assistance
- Machining Capabilities: CNC Machining, Centerless Grinding, Drilling, Electrode EDM, Honing, Laser Machining, Screw Machining, Swiss Machining, Wire EDM
- Secondary Operations: Heat Treating / Stress Relieving, Lapping / Polishing, Welding
- Materials: Nickel / Nickel Alloys, Stainless Steel, Titanium
-
Supplier: Accuris
Description: END FINISHING MACHINES, TUBE AND ROD, DEBURRING, CHAMFERING, AND FACING, BENCH AND FLOOR MOUNTED, 2, 3, AND 5 INCH DIAMETER WORKPIECE CAPACITY
-
Supplier: Proceco Ltd.
Description: The Proceco Accu-Jet® is a five-axis, CNC controlled, hydro-deburring machine tool designed to flush and deburr precision metal or plastic parts. At the heart of the Accu-Jet® is a four-axis CNC controlled Cartesian gantry robot designed to pick a part from a conveyor, flush and deburr
-
Supplier: J&S Machine, Inc.
Description: Multitask grinding machine type DUO is among our range of special grinding machines that are suitable for different jobs or for special applications on tubes and profiles (such as grinding, deburring, drilling and notching). It has been designed to make two different types of
- Type: Cylindrical / External (OD), Surface Grinder
- Power Source: Electric Motor / Vibrator
- Mounting: Floor / Stationary (Machine Tool)
- Applications / Materials Abraded: Metals / Metalworking, Wet Grinding / Finishing
-
Supplier: J&S Machine, Inc.
Description: Metal sheet brushing machine with “wet” grinding process type GPS-Brush has been designed for deburring, brushing and satin finishing on profiles, metal sheets and plates made of stainless steel, iron, aluminum and brass, as well as other metals. Main feature of this unit is the
- Type: Cylindrical / External (OD), Drum / Sleeve
- Features: Dust Collection / Filtration System, Wet Finishing
- Power Source: Electric Motor / Vibrator
- Mounting: Floor Mounted / Stationary (Machine Tools)
-
Supplier: Peridot Corporation
Description: processed at one time. Peridot has perfected needle sharpening and pointing techniques using EDM which eliminates HAZ (Heat affected zone)and eliminates the need for deburring of the tips and insides of cannula.
- Length: 1" - 3", 3" - 6", Less than 1"
- Materials: Aluminum, Bronze, Carbide, Copper, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Special Services: CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Prototype Services, Reverse Engineering
- EDM Capabilities: Electrode EDM, Small-Hole EDM, Wire EDM
-
Supplier: Top Seiko Co., Ltd.
Description: TopSeiko has been passionate with Micro Machining in brittle materials such as ceramics, glasses, and refractory metals. With our continuous effort to improve ourmicro-hole drilling capabilities, we can now drill holes as small as 10 micron in ceramics. Moreover, grooves as small as 50 micron width
- Micro Machining Capabilities: CNC Machining, Drilling, Milling, Wire EDM
- Materials: Carbide, Ceramics, Composites, Glass, Glass Ceramics, Hardened Metals, Precious Metals, Quartz, Sapphire / Ruby
- Special Services: Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Features: East Asia / Pacific Only
-
Supplier: BLM GROUP USA Corporation
Description: The benefit of this combined working process, is the ability to incorporate different working operations in a single and specific production process i.e. straightening, end-forming, de-burring, bending and cut-off. The PLANET can also be configured, with different modules, to allow optional
- Max. Round Size: 0.7480319 inch
- Power: Electric
- Type: Ram, Rotary Draw / Mandrel
- Shape: Round
-
Supplier: Reid Supply
Description: ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks step drills. Browse our
- Material: High Speed Steel
- Features: Other
- Drill Type: Screw Machine Drill
- Units: Wire Gauge
Find Suppliers by Category Top
Featured Products Top
-
coating line, pipe saw machine, pipe bending machine, pipe shrinkage machine, deburr machine, automatic drilling machine, Service: surface treatment, zinc plating, powder coating, painting, e-coated, Dacromet, hot dip galvanizing, polishing (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
TopSeiko has been passionate with Micro Machining in brittle materials such as ceramics, glasses, and refractory metals. With our continuous effort to improve ourmicro-hole drilling capabilities, we can now drill holes as small as 10 micron in ceramics. Moreover (read more)
Browse Micro Machining Services Datasheets for Top Seiko Co., Ltd. -
been adequately de-burred, and if small machining transitions such as tram line or cutter-to-cutter have accurately completed. Following are some of the metal and plastic standard finishes used at Protomatic, along with end results. As-machined (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
Deburring Nonleaded Steel on welded parts Competitive Prices Industries/Applicati ons Metals Ships & Decktop Equipment Oil Field Construction Equipment Recycling Aircraft Industry Injection Molding Machines Show Business Hydraulic Test Stands Energy (read more)
Browse Hydraulic Fittings Datasheets for MAIN Manufacturing Products, Inc. -
given include cutting of materials with cutting machines, processing of materials with lathes, cutting of cylindrical gear teeth with hobbing machines, cutting of rack teeth with rack panels, cutting of internal gear teeth with gear shapers, deburring, and blackening, etc. In gear manufacturing (read more)
Browse Gears Datasheets for KHK USA, Inc. -
. Precision cut-to-length - Eagles manufacuturing facility enables cutting and deburring up to 2" diameter and any quantity of hypodermic, fractional, metric and pipe sizes Customer Fabricated components - working to customer specifications and specializing in bending, CNC machining and EDM (read more)
Browse Cutting Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
and aerospace industries with precision tubing for their demanding applications. Our state of the art manufacturing facilities enable us to cut and deburr tubing of up to 2" diameter in quantities from a single piece to millions of pieces or more, as well as lengths of .008″ and longer with (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
/Flanging EDM (ram type) CNC Machining Assembly Re-Drawing Centerless Grinding Welding and Brazing Laser Welding and Cutting Electropolishing Annealing General Machining Drilling Reaming (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
A wide variety of products, from automotive wheels to door handles, owe their shiny good looks to a non-woven abrasive wheel. Unlike other machining processes that remove relatively large pieces of stock material, such as those involving bonded or coated abrasives, non-woven products are used to (read more)
Browse Grinding Wheels Datasheets for Norton Abrasives -
quality, lead time and cost by performing the following secondary operations in-house: heat treating, grinding & lapping, machining, high speed polishing, deburring, passivation, part marking, edge-bonding, kitting and specialty packaging. This comprehensive (read more)
Browse Shims and Shim Stock Datasheets for SPIROL
Conduct Research Top
-
Polishing and deburring: Robots simply do it better!
What do metal castings, products made from composite materials, and brake disc blanks have in common? When all of the above items are machined, any sharp edges, burrs, fraying or chips produced during the manufacturing process need to have the edges smoothed and chips removed in a deburring process
-
Abrasive Filament Brush Deburring of Powdered Metal Components
an abrasive filament medium which is ideal for deburring and edge. radiusing PM parts. When formatted into a brushing tool, it can be applied on machine based systems for semiautomated or fully automated deburring of PM components. Through proper application, it is possible to gain the advantages
-
Deburring in Mass Production of Small Metal Parts
Without a doubt, the key to deburring of small metal parts is to not form a burr in the first place - which, not coincidentally, is one of the underpinnings of our metal cutting business. Our proprietary method allows us to cut thick-walled and thin-walled tubes, as well as hard, soft
-
Fiber Abrasive Finishing Systems for End-Deburring Extruded Aluminum Profiles
as safety and esthetic are forcing the industry to supply sawn ends which are burr free and slightly radiused. This paper discusses an abrasive medium which is ideal for end deburring aluminum extrusions. When formatted into a disc brushing tool, it can be applied on a machine based system for manual
-
Fiber Abrasive Deburring Improves Quality and Productivity for Manufacturer of Medical Plastics Products (.pdf)
operation. This was time consuming and the quality depended on operator skill. Today, the company uses Bradex 2" diameter, maximum density, hex-drive, disc brushing tools at a speed of 1,500 RPMs. Trays are deburred, as a final step in the CNC machining process, at a feed rate of 100 inches/minute.
-
Deburring Methods: Applications and Process Types
During precision machining operations, parts undergo an initial machining process. This process removes materials from a specific metal until the part is produced. The tools that are used may turn, cut, mill, and drill the metal based on the customer's component specifications. Occasionally
-
Mercury Marine Improves Quality Control with Flexible Honing Tool (.pdf)
A leading international manufacturer of outboard engines has developed. a new method of honing the burrs created during the boring of its engines'. cylinders. The new system incorporates a special deburring tool mounted on. a custom-designed machine. Results indicate that the system has improved
-
Strip vs Flat Wire: Your Selection Guide
applications. Slitting is done on efficient, precision slitting machines which can hold close-width tolerances and make multiple cuts in a coil. However, if the part requirements call for deburred edges, a long continuous length without a weld, or a relatively small thickness-to-width ratio, flat
More Information Top
-
Burrs - Analysis, Control and Removal
Deburring Machine for Round Billets – Equipment for Efficient Removal of Burrs from Billets . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Smart Devices and Machines for Advanced Manufacturing
Chapter 6 adopts a modular approach to develop a polishing/ deburring machine by combining two sub-systems, the first one being a tripod-based hybrid machine and the second being a tripod-based active compliant polishing/deburring toolhead.
-
CR4 - Thread: PIPE I.D. DEBURRING TOOL OR MACHINE
Next in Forum: DEBURRING MACHINE .
-
Shaving machine tools
…tools the are essential for the modern production often but mentioned only on the edge in the compartment literature are, the belt sanders, separating grinding machines, particular machine tools of assemblies are comprehensively presented like, e.g., deburring machines and transfer roads.
-
Precision Engineering and Non-Traditional Machining
Keywords: electrochemical machining (ECM); deburring machining ; intersecting holes; pump .
-
Proceedings of the 6th CIRP-Sponsored International Conference on Digital Enterprise Technology
Namely, speed gear number 1 and number 2 would be processed on one Deburring machine ; similarly, speed gear number 2 and number 3, speed gear number 3 and number 4, Speed Gear number 4 and number 5.
-
Machine tools, machine types, and scope of application
312 3.1.7.3 deburring machines .
-
Handbook of Manufacturing Engineering and Technology
Typically, large number of parts are placed in the deburring machine , and they are deburred together at the same time.
Indicates content that may require registration and/or purchase.