-
Supplier: Qorvo
Description: Qorvo's RFSW6222 is a dual single-pole double-throw (SPDT) switch designed for general purpose switching applications. The low insertion loss along with excellent linearity performance makes the RFSW6222 ideal for filter or amplifier bypass switching to 3700MHz. The RF ports can be
- Supply Voltage (VS): 2.8 volts
- Min Operating Current: 0.09 mA
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: includes two Single-Pole, Double-Throw (SPDT) switches with RF lines that cross inside the chip. The internal crossed switch arrangement is designed to switch balanced RF filters. Switching is controlled by a single control voltage. Depending on the logic voltage level
- Frequency Range: 100 to 3,000 MHz
- Isolation (Port to Port): 18 to 26 dB
- Features: Other
- Package Type: Surface Mount
-
Supplier: Honeywell Sensing & IoT
Description: operator interface functions. Configured options with BZ, BA, BM, and BE switches provide a wide variety of operating and interface characteristics. BZ/WZ/YZ switches are 15 A; BA/WA/YA switches are 20 A; BM/WM/YM switches are 22 A; and BE/WE/YE switches are 25 A.
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 250 volts
- Operating Temperature: -67 to 185 F
- Standards and Certifications: CSA Mark, UL Listing Mark
-
-
Supplier: Skyworks Solutions, Inc.
Description: receive path. The transmit path consists of a high efficiency Power Amplifier (PA) and harmonic filter. The receive path contains a low current Low-Noise Amplifier (LNA). The transmit and receive paths are connected to a common Single-Pole, Double-Throw (SPDT) switch at both the input and
- Output Power( P1dB): 20 dBm
- Minimum Operating Voltage: 3.3 volts
- Maximum Operating Voltage: 3.3 volts
- Amplifier Type: Low Noise Amplifier
-
Supplier: Arjay Engineering
Description: Reliable level alarm and control of liquids and solids As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is monitored and used to control the two on-board relays. Each relay includes full differential control to allow the relay to activate and
- Maximum Operating Pressure: 1,500 psi
- Material Temperature Range: -76 to 500 F
- Maximum Current: 10 amps
- Maximum AC Voltage: 240 volts
-
Supplier: Siglent Technologies NA, Inc.
Description: extraordinary short switching time. It contains 1-4 independent single-pole double-throw mechanical switches with SMA or 2.4 mm connectors, or single-pole six-throw mechanical switches. Key Features Maximum frequency: 18 GHz/ 26.5 GHz/ 50 GHz 1 to 4 SPDT switches or 1 to
- Frequency Range: 18,000 MHz
- Insertion Loss: 0.2 to 0.4 dB
- Isolation (Port to Port): -70 to -60 dB
- VSWR: 1.2 to 1.4 :1
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY12247-492LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY12245-492LF The SKY12247-492LF is a compact, integrated high-power single-pole, double-throw (SPDT) switch with driver circuit for TD-LTE applications. The part operates
- Frequency Range: 3,400 to 3,800 MHz
- Features: Other
- Type: SPDT
- Package Type: Surface Mount
-
Supplier: DigiKey
Description: RF Switch IC 802.11a/b/g/n/ac SPDT 5.85GHz 50Ohm 6-TSON
- Frequency Range: 2,300 to 5,850 MHz
- Insertion Loss: 0.55 dB
- Isolation (Port to Port): 22 dB
- Operating Temperature: -45 to 85 C
-
Supplier: kTB Solutions
Description: kTB Solutions supplies supplies waveguide coaxial switches work at DC~26.5GHz, for the conversion of signals with very large power differences.
- Frequency Range: 0 to 18,000 MHz
- Features: Other
- Type: SPDT
-
Supplier: kTB Solutions
Description: kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
- Frequency Range: 0 to 4,000 MHz
- Connector: 7/16
- Features: Other
- Type: SPDT
-
Supplier: Mini-Circuits
Description: Reflective SPDT, SMT Solid State Switch, DC - 4600 MHz, 50Ω
- Operating Temperature: -55 to 100 C
- Impedance: 50 ohms
- Type: SPDT, Solid State
- Package Type: Surface Mount
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZTRC-4SPDT-A18 houses 4 independently controlled electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The absorptive switches are failsafe, with a break before make
- Frequency Range: 18,000 MHz
- Insertion Loss: 0.15 to 0.5 dB
- Isolation (Port to Port): 90 dB
- Switching Speed: 25 ms
-
Supplier: Mini-Circuits
Description: Absorptive SPDT, Solid State Switch, DC - 4600 MHz, 50Ω
- Operating Temperature: -55 to 100 C
- Impedance: 50 ohms
- Type: SPDT, Solid State
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ RC-1SPDT-A26 is an independently controlled, electro-mechanical SPDT switch. The switch operates over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switches are of a failsafe and
- Frequency Range: 26,500 MHz
- Insertion Loss: 0.15 to 0.8 dB
- Isolation (Port to Port): 90 dB
- Switching Speed: 25 ms
-
Supplier: Infineon Technologies AG
Description: capacitors at the RF ports are only required if DC voltage is applied externally. The BGS12SN6 RF switch is manufactured in Infineon’s patented MOS technology, offering the performance of GaAs with the economy and integration of conventional CMOS including the inherent higher ESD
- Frequency Range: 100 to 6,000 MHz
- Insertion Loss: 0.25 dB
- Isolation (Port to Port): 40 dB
- Actuator Voltage: 1.8 to 3.3 volts
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Frequency Range: 12,400 MHz
- Insertion Loss: 0.5 dB
- Isolation (Port to Port): 60 dB
- VSWR: 1.5 :1
-
Supplier: Infineon Technologies AG
Description: switching any reactive devices such as inductors and capacitors in RF matching circuits without significant losses in quality factors. Summary of Features SPDT designed for high-linearity antenna aperture switching and RF tuning applications Ultra low RON resistance of 0.59 Ω at
- Frequency Range: 400 to 6,000 MHz
- Features: Other
- Type: SPDT
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: AS211-334 is being discontinued and is not recommended for new designs. The AS211-334 is an IC FET SPDT switch in a low cost miniature DFN package. The AS211-334 features low insertion loss and positive voltage operation with very low DC power consumption. This general purpose
- Frequency Range: 100 to 4,000 MHz
- Isolation (Port to Port): 22 to 26 dB
- Features: Other
- Type: SPDT
-
Supplier: Infineon Technologies AG
Description: reactive devices such as inductors and capacitors in RF matching circuits without significant losses in quality factors. Summary of Features High-linearity SPDT for antenna tuning switching applications Ultra-Low RON of 1.6 Ω in ON state Ultra-Low COFF of 120 fF in OFF state High max
- Frequency Range: 100 to 6,000 MHz
- Features: Other
- Type: SPDT
-
Supplier: Quarktwin Technology Ltd.
Description: RF Switch IC General Purpose SPDT Module
- Frequency Range: 4,000 to 12,000 MHz
- Features: Other
- Type: SPDT
-
Supplier: Fairview Microwave Inc.
Description: specifically ready for quick shipment. This electromechanical RF relay switch is manufactured in a SPDT design (Single Pole Double Throw) with failsafe actuator and N ports. Our coaxial SPDT electromechanical RF relay switch is rated for a maximum frequency of 12 GHz and
- Frequency Range: 0 to 12,000 MHz
- Insertion Loss: 0.5 dB
- Isolation (Port to Port): 70 dB
- VSWR: 1.4 :1
-
Supplier: California Eastern Laboratories - CEL
Description: The uPG2179TB is a GaAs MMIC L, S-band SPDT (Single Pole Double Throw) switch for mobile phone and other L, S-band applications. This device operates with dual control voltages of 2.5 to 5.3 V. This device can operate from 0.05 to 3.0 GHz, with low insertion loss and high isolation. This
- Frequency Range: 10 to 3,000 MHz
- Insertion Loss: 0.25 to 0.4 dB
- Isolation (Port to Port): 24 to 27 dB
- Switching Speed: 0.05 to 0.5 ms
-
Supplier: Custom MMIC
Description: The CMD215 is a general purpose broadband RF / Microwave high isolation reflective MMIC SPDT switch in die form. Covering DC to 40 GHz, the CMD215 features a low insertion loss of 2.3 dB and high isolation of 36 dB to 20 GHz. The CMD215 switch MMIC operates using complementary control
- Frequency Range: 40,000 MHz
- Insertion Loss: 2.3 dB
- Isolation (Port to Port): 36 dB
- Switching Speed: 0.000004 ms
-
Supplier: Integrated Device Technology
Description: The F2933 is a high-reliability, low-insertion loss, 50 Ω SP2T absorptive RF switch designed for a wide range of markets and applications. This device covers a broad frequency range from 50 MHz to 8000 MHz, has an operating temperature range of -40 to 105°C and wide supply voltage range of
- Frequency Range: 50 to 8,000 MHz
- Insertion Loss: 0.73 dB
- Isolation (Port to Port): 70 dB
- Actuator Voltage: 2.7 to 5.5 volts
-
Supplier: JFW Industries, Inc.
Description: different models of 75 Ohm RF switches. If you can't find a model in the table that fits your exact 75 Ohm electro-mechanical RF switch requirement, please contact JFW. We do not charge NRE's for new 75 Ohm RF switch models. We pride ourselves in the ability to offer
- Frequency Range: 0 to 1,450 MHz
- Insertion Loss: 0.5 dB
- Isolation (Port to Port): 50 dB
- Switching Speed: 10 ms
-
Supplier: Pulsar Microwave Corporation
Description: No Description Provided
- Frequency Range: 0.5 to 2 MHz
- Insertion Loss: 1.5 dB
- Isolation (Port to Port): 60 dB
- Switching Speed: 0.0001 ms
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s series QSC coaxial PIN switches provide fast switching with high isolation and low insertion loss over the full K and Ka frequency bands. Standard models are available in SPST and SPDT configurations and feature a compact package that incorporates the driver
- Frequency Range: 18,000 to 40,000 MHz
- Insertion Loss: 1.5 to 5 dB
- Isolation (Port to Port): 28 to 50 dB
- Switching Speed: 0.000005 ms
-
Supplier: Radiall
Description: An innovative and original « micro-mechanical » design allows the R596 SMT micro-relay to bring together the excellent reliability, RF and repeatability characteristics of coaxial switches with the miniature size and low cost implementation of surface mount components. Very low return
- Frequency Range: 0 to 8,000 MHz
- Insertion Loss: 0.8 dB
- Isolation (Port to Port): 50 dB
- Switching Speed: 4 ms
-
Supplier: Pulsar Microwave Corporation
Description: No Description Provided
- Frequency Range: 0.02 to 3 MHz
- Insertion Loss: 2 dB
- Isolation (Port to Port): 70 dB
- Switching Speed: 0.0001 ms
-
Supplier: JFW Industries, Inc.
Description: JFW has been designing, manufacturing, and delivering high power RF switches for over 20 years. With our extensive line of medium power solid-state RF switch models, JFW has solutions to fit your specific medium power coaxial switch applications. If you need a coaxial T/R switch
- Frequency Range: 500 to 3,000 MHz
- Insertion Loss: 0.5 to 1.25 dB
- Isolation (Port to Port): 65 dB
- Switching Speed: 0.01 ms
-
Supplier: Fairview Microwave Inc.
Description: specifically ready for quick shipment. This electromechanical RF relay switch is manufactured in a SPDT design (Single Pole Double Throw) with failsafe actuator and 2.92mm ports. Our coaxial SPDT electromechanical RF relay switch is rated for a maximum frequency of 40 GHz
- Frequency Range: 0 to 40,000 MHz
- Insertion Loss: 0.8 dB
- Isolation (Port to Port): 50 dB
- VSWR: 1.9 :1
-
Supplier: Spectrum Microwave
Description: Moderate Power Handling Capability, Designed for MIL-E-5400 Class II, Ganged to Make Multiport Double Through Configurations
- Frequency Range: 5,000 MHz
- Insertion Loss: 0.3 dB
- Isolation (Port to Port): 30 to 50 dB
- VSWR: 1.3 :1
-
Supplier: Custom MMIC
Description: The CMD196C3 is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPDT switch housed in a leadless 3x3 mm surface mount (SMT) package. Covering DC to 18 GHz, the CMD196C3 features a low insertion loss of 1.5 dB and high isolation of 46 dB at 8 GHz. The
- Frequency Range: 18,000 MHz
- Insertion Loss: 1.5 dB
- Isolation (Port to Port): 46 dB
- Switching Speed: 0.0000018000000000000001 ms
-
Supplier: RH Laboratories, Inc.
Description: RH Labs provides a wide range of switch products including SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T. Excellent performance is achieved over broad frequency ranges for insertion loss, isolation, VSWR, and switching speed. Custom requirements will be considered upon request.
- Frequency Range: 2,000 to 18,000 MHz
- Insertion Loss: 3 dB
- Isolation (Port to Port): 60 dB
- Switching Speed: 0.000025 ms
-
Supplier: Advanced Technical Materials, Inc.
Description: No Description Provided
- Frequency Range: 3,000 to 8,000 MHz
- Insertion Loss: 0.3 dB
- Isolation (Port to Port): 70 dB
- Switching Speed: 15 ms
Find Suppliers by Category Top
Featured Products Top
-
The MASW-011152 is an absorptive, ultra-wideband SPDT switch with 2.2 dB of insertion loss at 50 GHz. The RF output ports are terminated in 50 ? in the isolated path. The power handling capability is +26 dBm. The input and output return losses in the through-path are typically 16 dB. The logic (read more)
Browse RF Switches Datasheets for Richardson RFPD -
In modern RF and microwave systems, engineers face challenges like signal integrity, fast switching speeds, and space-constrained designs. The MA4AGSW2 addresses these needs with exceptional performance in a bare-die format (read more)
Browse RF Switches Datasheets for Win Source Electronics -
Our products are in-stock and ready to ship today! Connecting people and things has never been more important than right now. We are here to keep your RF designs moving forward with our portfolio of off-the-shelf SPDT and SP3T switches for handset, WLAN, base (read more)
Browse RF Switches Datasheets for Skyworks Solutions, Inc. -
The ADRV9002 is a highly integrated, RF transceiver that has dual-channel transmitters, dual-channel receivers, integrated synthesizers, and digital signal processing functions. The IC delivers a versatile combination of high performance and low power consumption required by (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
• Single switch (SPDT or DPDT) output • Welded stainless steel diaphragm models • Ultra low pressure, "wc models • Optional sensor material for corrosive media • Polished stainless steel sanitary connection • Pump switch (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
(Receiver): 6VDC @ 200 ma (other voltages optional) Transmitter low battery indicator Receiver output: SPST relay, 0.5 amp contacts; SPDT relays optional Receiver Switch Activation indicator(s) High impact plastic wiring channel and receiver housing (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
The Omron D2S-01L13-F is a compact snap-action basic switch designed for precise mechanical position, presence, and movement detection. It belongs to the D2S subminiature switch family and combines an SPDT contact arrangement with a low-force simulated roller lever (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
active menu sidebar that displays measurements in real-time while you adjust critical Intermodulation Distortion (IMD) parameters. Additionally, the internal combiner option allows single-connection testing of active devices. It automatically switches between S-parameter and IMD measurements (read more)
Browse Vector Network Analyzers Datasheets for Anritsu Company -
, defense, and quantum computing research. Common applications include: Differential and high-speed signal integrity measurements Phased array and beamforming systems RF switches and multi-port device characterization MIMO and wireless infrastructure testing (read more)
Browse Vector Network Analyzers Datasheets for Copper Mountain Technologies -
The Pneumatic Small-Port Single-Seated Control Valve is an advanced solution for professional buyers managing challenging process control scenarios. Designed for high differential pressure and heavy-duty service, the valve offers superior flow control, minimizing erosion and (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
PDF - Nokia Lumia 900 Mobile Handset
RF Switch - SPDT , Differential .
-
Bill of Materials - Nokia Lumia 900
RF Switch - SPDT , Differential .
-
Design and analysis of a 70-ps SiGe differential RF switch
Schematic of proposed RF switching network to implement differential absorptive SPDT switch.
-
Table of contents
Hybrid and Monolithic RF Integrated Circuits Ultrafast Low-Loss 42–70 GHz Differential SPDT Switch in 0.35 m SiGe Technology ........ M. Thian and V. F. Fusco .
-
2012 Index IEEE Transactions on Microwave Theory and Techniques Vol. 60
H., LDMOS Technology for RF Power Amplifiers; TMTT June 2012 1755-1763 Thian, M., and Fusco, V. F., Ultrafast Low-Loss 42–70 GHz Differential SPDT Switch in 0.35 m SiGe Technology; TMTT March 2012 655-659 Thomas, S. J., Wheeler, E …
-
5–6 GHz SPDT switchable balun using CMOS transistors
The transformer baluns are mostly used for conversion between single-ended and differential signals. The SPDT RF switches are often used as a transmit/receive (T/R) switch or a switch for multi-standard communication sys- tems.
-
A CMOS Bidirectional 32-Element Phased-Array Transceiver at 60 GHz With LTCC Antenna
The LO path from the synthesizer includes a two-stage cascode amplifier, a single- pole double-throw ( SPDT ) switch , and another cascode ampli- fier to the mixer [see Fig. 11(a)]. The whole path is differential , improving the LO to RF leakage through the mixer compared to Fig. 11.
-
Compact SPDT switchable bandpass filter with single and differential outputs
Figure 1 (a) Function block diagram of a typical single-band RF transceiver. (b) Circuit model of proposed SPDT switchable BPF with single and differential outputs .
-
60 GHz components in CMOS for low power compact phase array applications
… CMOS process for 60 GHz phase array radio” – RFIC08 [5] E. Cohen, et. al. “A bidirectional TX/RX four element phased- array at 60GHz with RF -IF conversion in 90nm … … 50 – 70 GHz SPDT and SP4T Switches “ -RFIC 09 [7 … … – RFIC09 [9] Byung-Wook Min and Gabriel M. Rebeiz “Single-Ended and Differential Ka-Band BiCMOS …
-
Architecture considerations and integrated-passives-based design for a dual-mode GPRS-WLAN SiGe RF transceiver
The PrePA was cascaded with a CMOS SPDT switch , to provide on-chip GPRS/WLAN frequency band switching. Additionally, an integrated spiral balun was employed to transform the differential GPRS RF output signal to single-ended, simplifying the interface to the external PA.
Indicates content that may require registration and/or purchase.