Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DataPhysics Instruments USA Corp.
Description: The dynamic contact angle measuring device and force tensiometer DCAT 25 is the multifunctional all-round instrument of the DCAT series. The weighing system is even more precise than that of the DCAT 9 and 15 and hence offers highest accuracy for the determination of surface and
- Properties Analyzed: Surface Energy / Tension, Wettability / Contact Angle
-
Supplier: CSA Group
Description: ISO 22665:2012 is applicable to instruments and methods used for measuring the axial length of the human eye. It defines minimum requirements for such instruments and systems and defines test methods and procedures to verify that a system or instrument qualifies as an axial length
-
Description: ISO 22665:2012 is applicable to instruments and methods used for measuring the axial length of the human eye. It defines minimum requirements for such instruments and systems and defines test methods and procedures to verify that a system or instrument qualifies as an axial length
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Simply Touch it Large Touch Screen for Quick And Intuitive Operation Measure With A Picture Width, Diameter of Round Items, Area Bluetooth Smart 4.0 Data Transfer to Compatible BT Smart Ready Devices Captures Photos or Screen Shots for Download Via USB Indoor Or Outdoor Use
-
Supplier: CSA Group
Description: IEC 61023:2007 Specifies the minimum performance requirements, methods of testing and required test results of devices to indicate speed and distance - speed and distance measuring equipment (SDME) required by Regulation 192 of Chapter V of the International Convention
-
Description: IEC 61023:2007 Specifies the minimum performance requirements, methods of testing and required test results of devices to indicate speed and distance - speed and distance measuring equipment (SDME) required by Regulation 192 of Chapter V of the International Convention
-
Description: Specifies the minimum performance requirements, methods of testing and required test results of devices intended to indicate speed and distance (SDME), as required by the International Convention for the Safety of Life at Sea (SOLAS). Is associated with IEC 60945 and is based upon the
-
Supplier: Aries Engineering Co., Inc.
Description: consists of two options: Low voltage Linear transducer (LVLT) Fully integrated Load Cell installed on the end of the cylinder rod. Both devices provide for an analog feedback signal through an analog card to the PLC. The feedback signals indicate distance (cylinder travel) to ±.001”
- Stroke: 2 to 8 inch
- Rated Load/Force: 2,000 to 50,000 lbs
- Features: Home / Limit / Position Switches, Integral Sensor, Linear Position Feedback
-
Description: harsh and dusty environment. Multiple options of output ways and interfaces to easily integrate and collect infomation for PLC or controlling devices. Description Intelligent CMOS laser sensor optimum for short distance measurements, with precise detection,stable performance,universal
- Measurement Range: 1.181103 to 3.3464585 inch
- Operating Temperature: 14 to 122 F
- Output: Current
- Sensor Technology: Optical Triangulation Position Sensor
-
Description: harsh and dusty environment. Multiple options of output ways and interfaces to easily integrate and collect infomation for PLC or controlling devices. Description Intelligent CMOS laser sensor optimum for short distance measurements, with precise detection,stable performance,universal
- Measurement Range: 1.181103 to 3.3464585 inch
- Operating Temperature: 14 to 122 F
- Output: Current
- Sensor Technology: Optical Triangulation Position Sensor
-
Description: harsh and dusty environment. Multiple options of output ways and interfaces to easily integrate and collect infomation for PLC or controlling devices. Description Intelligent CMOS laser sensor optimum for short distance measurements, with precise detection,stable performance,universal
- Measurement Range: 1.181103 to 3.3464585 inch
- Operating Temperature: 14 to 122 F
- Output: Current
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: FineTek
Description: insensitive and allows a distance of the sensor to the end judging unity up to 1000 m. The system supervising itself has an integrated data lugger besides an automatic compensation of temperature and ageing drift, digital and alarm exits. The device is working by two analog output for
- Form Factor: Instrument
- Variables Measured: Moisture Content
- Application: Moisture in Bulk Solids / Powders
- Compensation: Temperature Compensated
-
Supplier: Nikon Metrology
Description: Designed to meet demanding manufacturing requirements with automated measurements of mechanical parts, electronic devices, dies & molds and medical devices. The iNEXIV VMA-2520 is a new multi-sensor measuring system that's lightweight and compact enough to be used in the factory
- Image Source: Confocal Laser
- Applications: Electronics or Semiconductor Inspection
- System Type: Turnkey / Complete System
-
Description: together with these attachments, may be used to perform mechanical work on live parts at a distance. Telescopic sticks are also designed to accept diagnostic devices that meet appropriate live working standards and are used to make the diagnostic devices reach parts of an
-
Supplier: CSA Group
Description: together with these attachments, may be used to perform mechanical work on live parts at a distance. Telescopic sticks are also designed to accept diagnostic devices that meet appropriate live working standards and are used to make the diagnostic devices reach parts of an
-
Supplier: Canoga Perkins Corporation
Description: and Demarcation Device, the 9161 is key to successful service deployment.More than an optical repeater, the 9161 is a full Ethernet device with packet level regeneration and In-band SNMPv3 Management support, Active Performance Measuring and Service Availability Monitoring for
- Number of Ports: 2 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Other
- Form Factor: Rack Mount
-
Supplier: CSA Group
Description: IEC 60255-26:2013 is applicable to measuring relays and protection equipment, taking into account combinations of devices to form schemes for power system protection including the control, monitoring, communication and process interface equipment used with those systems. This standard
-
Description: IEC 60255-26:2013 is applicable to measuring relays and protection equipment, taking into account combinations of devices to form schemes for power system protection including the control, monitoring, communication and process interface equipment used with those systems. This standard
-
Supplier: Titan Tool Supply, Inc.
Description: The Titan Cathetometer is a precision optical instrument used for measuring vertical displacement in areas that are inaccessible to an indicator, scriber or other mechanical checking devices because of distance or combinations of blended curves. It is a Micro-Telescope which has
- Total Magnification: 12.5 X
- Application: Measuring / Toolmaker
- Features: Monocular
-
Supplier: Radwell International
Description: DISTANCE MEASURING DEVICE, PROXIMITY, 70M, ANALOG, (1040466). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: (1022949) DISTANCE MEASURING DEVICE, REFLEX, 70M SSI. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Fischer Technology, Inc.
Description: distance (up to 80 mm) Automated serial testing with programmable XY-table and Z-axis (optional) Ideal for the measurement of very thin layers using the silicon drift detector with high energy resolution (XDAL device) Applications: Coating Thickness Measurement Measurement of coatings
- Mounting / Loading Options: Benchtop / Floor
- Features: Coating Thickness, X-ray / Gamma
- Attribute Measurement Capability: Thickness Gage
-
Description: Open-type sensors are classified into 3 types: transmitter, reciever. It features wide measuring range and strong anti-interference ability. Open type sensors are mainly used in car alarm devices, distance measuring device and remote control system. Features: – Can
- Beam Angle: 90 degrees
- Features: Other
-
Description: Open-type sensors are classified into 3 types: transmitter, reciever. It features wide measuring range and strong anti-interference ability. Open type sensors are mainly used in car alarm devices, distance measuring device and remote control system. Features: – Can
- Beam Angle: 90 degrees
- Features: Other
-
Description: Open-type sensors are classified into 3 types: transmitter, reciever. It features wide measuring range and strong anti-interference ability. Open type sensors are mainly used in car alarm devices, distance measuring device and remote control system. Features: – Can
- Beam Angle: 80 degrees
- Features: Other
-
Supplier: Fischer Technology, Inc.
Description: distance (up to 80 mm) Automated serial testing with programmable XY-table and Z-axis (optional) Ideal for the measurement of very thin layers using the silicon drift detector with high energy resolution (XDAL device) Applications: Coating Thickness Measurement Measurement of coatings
- Mounting / Loading Options: Benchtop / Floor
- Features: Coating Thickness, X-ray / Gamma
- Gaging Technology: Non-contact
- Attribute Measurement Capability: Thickness Gage
-
Supplier: Radwell International
Description: (1028715) DISTANCE MEASURING DEVICE, PROXIMITY, 30M, ANALOG, NO DISPLAY,DT500-A111S01, DT500-A111S01 DISTAN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Multi-Tech Systems, Inc.
Description: business. The mDot Box, which includes a MultiConnect® mDot™ RF module and a micro developer kit, utilizes the LoRa long range, long distance, RF spread spectrum technology by Semtech®, to create a solution that overcomes the most difficult challenges in this area: Distance and
-
Supplier: Micro Sensor Co., Ltd.
Description: A contactless level sensor is a type of device used to measure the level of liquids or solids in a container without making physical contact with the material being measured. This type of sensor uses non-invasive technology such as ultrasonic or radar waves to measure the distance
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Meter Technology Type: Radar / Microwave, Ultrasonic / Sonic
- Device Classification: Transmitter
-
Supplier: Richardson RFPD
Description: This RF power transistor is designed for applications operating at frequencies between 960 and 1215 MHz such as distance measuring equipment (DME), transponders and secondary radars for air traffic control. This device is suitable for use in pulse applications, including Mode S
- Power Gain: 19.7 dB
- Output Power: 500 watts
- Operating Frequency: 960 to 1,215 MHz
- Features: Other
-
Supplier: Bourns, Inc.
Description: include measuring linear distance, angles or rotations in production equipment, industrial test and measurement equipment, and medical equipment.
- Maximum Angular Measurement: 320 to 350 degrees
- Operating Temperature: -85 to 257 F
- Output: Analog Voltage
- Technology: Potentiometer
-
Supplier: Bourns, Inc.
Description: include measuring linear distance, angles or rotations in production equipment, industrial test and measurement equipment, and medical equipment.
- Maximum Angular Measurement: 1,080 to 3,600 degrees
- Operating Temperature: -85 to 257 F
- Technology: Potentiometer
- Classification: Sensor Element / Chip
-
Supplier: JFW Industries, Inc.
Description: where each device has a different distance (i.e. attenuation setting) from all other devices. The attenuators can be remotely controlled to simulate static or dynamic network environments. The major cost driver for this type of test system is the number of programmable
- Type / Form: Measure Unit / Monitor, Test Platform / System
- Component / Product Tested: RF & Microwave
-
Description: proxemics in small-space ubicomp ecologies by considering first person-to-device, then device-to-device, and finally person-to-person and device-to-device proxemic relationships. We also offer a critical per...
-
Supplier: LMI Technologies
Description: Gocator displacement sensors are non-contact laser distance measurement devices that are ideal for determining 3D thickness, height, and surface roughness. The sensors operate at speeds up to 32,000 Hz and ideal for closed loop control or inline inspection of manufactured parts. These
- Features: Analog Current (4-20mA, etc.), External Micrometer, Gage Calibrator, Laser Class III, Optical - Video / Imaging, Other, Other Gage, Serial, Visible Laser Light (680nm)
- Gage / Instrument Type: Gage Block / Master, Micrometer, Optical - Laser, Special Function / Form Gages
- Measurement Scale / Units: Metric
- Gaging Technology: Non-contact, Optical
Find Suppliers by Category Top
Featured Products Top
-
forces. Munitions Testing E-Labs has an extensive background in the development and testing of Less Than Lethal (LTL) devices. We were the first to develop a measuring system to capture blunt force or impulse of a round in real (read more)
Browse Flammability and Fire Testing Services Datasheets for E-Labs, Inc. -
risk reduction measures, solutions for whole body access, physical barriers and safety distance considerations for devices. Get an overview of what has changed and how it may affect machinery. Download the paper here (read more)
Browse LiDAR Sensors Datasheets for SICK -
. ReeR measuring and detection light grids are NOT protective devices and should not be used to guarantee personnel safety. ReeR Micron light grids are sold in sender/receiver pairs, are CE marked, UL listed, and offer a 2-year warranty (read more)
Browse Light Curtains Datasheets for Automationdirect.com -
F) measurement that accurately measures the time it takes for a signal to travel between devices, making it more difficult for an external attacker to access or manipulate UWB communications. UWB can measure distances with an accuracy of down to 10~30 cm, far better than the ranges of WiFi (2~3 m) and (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
; 2D and 3D laser scanners; optical micrometers; absolute linear encoders; data acquisition, processing and indication systems; control systems; devices for control of movement and distance, digital cameras for machine vision, measurement instruments for railway transport; video processing FPGA IP (read more)
Browse Dimensional and Profile Scanners Datasheets for RIFTEK EUROPE Sp. z.o.o. -
systems; devices for control of movement and distance, digital cameras for machine vision, measurement instruments for railway transport; video processing FPGA IP-cores and hardware; machine vision systems. RIFTEK products are delivered in more than 70 countries. Company representative (read more)
Browse Dimensional Gages and Instruments Datasheets for RIFTEK EUROPE Sp. z.o.o. -
mechanical wear unlike measuring wheels or other mechanical processes. The LP1 is also able to take over a trigger function and provide a start pulse, for example, as an output for marking devices as soon as the defined increment value has been reached. LP1 Accu-LaserPro Features (read more)
Browse Linear Encoders Datasheets for Encoder Products Company -
-sensing applications for the measuring of angles and distances in very small envelopes. Mechanical features include a 19-mm aluminum housing, a 3-4 mm (0.125") dia stainless steel solid or blind hollow shaft, precision ball bearings and SSI output. Suitable applications for this encoder include medical devices, X (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
distances up to 6,000mm. ISDU (Indexed Service Data Unit) provides on-demand exchange of parameter data (i.e., identification, configuration, diagnostics) between the IO-Link master and the connected device to ensure that measuring tasks and tasks such as avoiding influence from several sensors are (read more)
Browse Ultrasonic Proximity Sensors Datasheets for Automationdirect.com -
measuring of geometrical quantities. The basic product line includes: laser triangulation position sensors; 2D and 3D laser scanners; optical micrometers; absolute linear encoders; data acquisition, processing and indication systems; control systems; devices for control of movement and (read more)
Browse 3D Scanners Datasheets for RIFTEK EUROPE Sp. z.o.o.
Conduct Research Top
-
Application: Surveyors Measure Linear Distance - Reed Sensor
For many years surveyors' essential piece of. equipment was and still is their measuring distance. device. Most plots of land are precisely broken up into parcels of land in a very accurate manner, particularly in residential areas where every foot or meter needs to be accounted for. Often
-
Application: Linear Distance Measurement Sensor (.pdf)
Often these measuring devices used a walking device having a wheel that translates circular motion into a linear distance. These devices used a mechanical means to establish the distance. These mechanical devices did not always prove reliable and would often fail at the most inappropriate times.
-
Signaling Rate vs. Distance for Differential Buffers
This report is intended to give some estimate of the maximum transmission distances and data rates of. the SN65LVDS100 and SN65LVCP4xx series devices. It provides a brief overview of the effect of. transmission media on signal integrity and describes a means for measuring the maximum signaling rate
-
Understanding How Frequency, Beam Patterns of Transducers, and Reflection Characteristics of Targets Affect the Performance of Ultrasonic Sensors
Ultrasonic sensors are commonly used for a wide variety of non-contact presence, proximity, or distance measuring applications. These devices typically transmit a short burst of ultrasonic sound toward a target, which reflects the sound back to the sensor. The system then measures the time
-
Obtaining Close Target Detection Ranges and Strong Echoes from Uneven Surfaces with Ultrasonic Sensors
Ultrasonic sensors are commonly used for a wide variety of non-contact distance measuring applications. They are often considered the preferred, most cost effective devices for applications such as liquid level measurement in tanks. These sensors typically are designed to mount into an NPT threaded
-
Photoelectric System Design and the Advantages of a Distributed System
A photoelectric system uses visible or infrared light to perform a variety of functions in both industrial and commercial applications, such as measuring distance or detecting the presence or absence of one or more objects. Photoelectric sensing employs two optoelectronic devices: a transmitter
-
Tips for Maintaining and Improving Your Glass Conveying Line
. However, the long center distances common in glass conveying systems often require more sophisticated alignment tools, such as lasers. One simple and inexpensive way to align elements is to place a laser-pointing device in the guide grove of one sprocket and direct the beam toward another to be checked
-
3D Scanners Take Volume Measurement to a New Level
3D Scanners take Volume Measurement to a New Level. Advanced non-contact technology for measuring the volume of solids in silos. There are many devices on the market today for detecting the level of solids and powders in silos. Many devices will only alert when material reaches a particular high
-
Cloud-Based Apps Transforming Grain Storage
three-dimensional measuring may be beneficial. A sensor using. acoustics to survey the grain material topography at multiple locations within the bin will be able to consider surface. variations when calculating the volume of grains or flours. in the vessels, thereby making the reporting more
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
. Keywords: Dielectrophoresis / Fluid mixing / Microfluidics / Dielectrophoretic sample. management DOI 10.1002/elps.201100171. 1 Introduction. Mixing in microfluidic devices has an important role in. numerous biological and chemical applications. Rapid. mixing is necessary in many lab-on-a-chip and micro
-
Guidelines for Mounting Pressure Transmitters and Switches When Process Temperature Exceeds Published Limits
and switches. It is possible to. obtain an accurate pressure measurement using standard pressure transmitters in these high. temperature applications. The trick is to ensure that the process is cooled before reaching the. pressure measuring device. There are generally two different methods used to protect
More Information Top
-
Sensor technique
Having temperature temperature measurement Medical to Abb. 15.32 with ear thermometer Braun ThermoScan® (2012) (a) and front thermometers Microlife: NC 100 (2012) (b) as well as devices (c) (EASYTEM measuring to cm distance of 40−50: DT-100 2012 .
-
CR4 - Thread: Distance Measuring device
Distance Measuring device .
-
Name Resolution Middleware Using Relative Positional Relationship to Support Wireless Visible Area Communication
The prototype system uses wireless LAN devices compliant with IEEE 802.11 as the distance measurement device .
Indicates content that may require registration and/or purchase.