Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Reid Supply
Description: Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . RY-22050
-
Supplier: RS Components, Ltd.
Description: 4piece edge off set
- Type: Rotary Cutting Tool / Bit
-
Supplier: Reid Supply
Description: Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . RY-22105
- Type: Deburring Blade
-
-
Supplier: Reid Supply
Description: Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . RY-22465
-
Supplier: Reid Supply
Description: Deburring Tools remove burrs and other surface defects from inner and outer straight and hole edges. . RY-22620
-
Supplier: ATI Industrial Automation
Description: Historically, deburring and material removal has largely been a manual operation due to the limitations of previously available automated deburring tools. Conventional automated deburring tools can perform adequately along a straight edge or surface, with
- Idle Speed: 65,000 rpm
- Power: 0.201033057735423 HP
- Power Type: Pneumatic
- Type: Straight
-
Supplier: Gray Tools Canada Inc.
Description: Set Content: Contains: 2 high speed steel blades (DT-100) in plastic handle. Ideal for removing burrs and sharp edges on metal and plastic parts, tubes and fittings.
- Type: Manual Deburring Tool, Tool Kit / Set
-
Supplier: ATI Industrial Automation
Description: Historically, deburring and material removal has largely been a manual operation due to the limitations of previously available automated deburring tools. Conventional automated deburring tools can perform adequately along a straight edge or surface, with
- Operating Speed: 18,000 to 25,000 rpm
- Torque: 3.6 In-lbs
- Power: 0.335055096225705 HP
- Axial Force: 5.6 lbs
-
Supplier: TelephoneStuff.com
Description: Conduit Deburring Tool, slotted tip. Features: - Deburrs inside and outside edges of 1/2, 3/4, and 1 inch thin wall conduit - Hooded tip tightens EMT fitting set screws without slipping - Removable head interchangable with IDEAL 7-in-1 Twist -a-Nut Screwdriver shaft (35-908) -
- Type: Manual Deburring Tool
-
Supplier: Hydrofarm, Inc.
Description: Get the "factory fit" on every project! Quickly remove sharp edges. Use on all plastic modifications. A must for the "do it yourselfer" when constructing garden plumbing. Great for removing burrs from holes drilled in lids and grow trays. Eliminates the chances of leaks created by an uneven
-
Supplier: Gray Tools Canada Inc.
Description: Set Content: Contains: 2 high speed steel blades (DT-100) in aluminum handle. Ideal for removing burrs and sharp edges on metal and plastic parts, tubes and fittings. * Meets A.N.S.I. standards
- Type: Manual Deburring Tool, Tool Kit / Set
-
Supplier: Zurn Industries LLC
Description: Z-Bite Push-to-Connect Fittings allow for faster installation and repairs, reducing system down time. The torchless sealing method provides safer installation without draining the piping. The universal design is compatible with PEX, copper, and CPVC. Features And Benefits Eliminates sharp
- Features: English
-
Supplier: DME Company
Description: These deburring tools come in a wide selection of handles, blade holders and blades to provide flexibility for all applications. With adjustable blades that swivel 360°, they are great for steel, aluminum, copper, brass, cast iron, stainless steel and plastics. The ergonomic mango
- Application: General Purpose Deburring
- Features: Heavy Duty Tool
- Type: Manual Deburring Tool
-
Supplier: DME Company
Description: These deburring tools come in a wide selection of handles, blade holders and blades to provide flexibility for all applications. With adjustable blades that swivel 360°, they are great for steel, aluminum, copper, brass, cast iron, stainless steel and plastics. The ergonomic mango
- Application: General Purpose Deburring
- Type: Manual Deburring Tool
-
Supplier: DME Company
Description: These deburring tools come in a wide selection of handles, blade holders and blades to provide flexibility for all applications. With adjustable blades that swivel 360°, they are great for steel, aluminum, copper, brass, cast iron, stainless steel and plastics. The ergonomic mango
- Application: General Purpose Deburring
- Features: Heavy Duty Tool
- Type: Manual Deburring Tool, Tool Kit / Set
-
Supplier: J&S Machine, Inc.
Description: Orbital brush deburring machine type ROTOR enables to remove burrs, slags and sharp edges, both inside and outside, resulting on pieces subject to cut. It has been designed for inside and outside tube ends deburring, both on parts with perpendicular or angular/irregular cut. It
- Type: Deburring Machine
- Power Source: Electric Motor / Vibrator
- Mounting: Floor Mounted / Stationary (Machine Tools)
- Materials Abraded: Metals / Metalworking
-
Supplier: Gray Tools Canada Inc.
Description: Set Content: H.S.S. blade ideal for metal and plastic edges, cuts right only. Fits DT4000 and most competitors handles. Shank diameter 3/32" (2.5mm)
- Type: Manual Deburring Tool, Tool Kit / Set
-
Supplier: Norton Abrasives
Description: Bear-Tex® Deburring Unified Wheel
- Outer Diameter (OD): 3 inch
- Shank / Bore Diameter: 0.25 inch
- Grit Size: 220
- Rotary Speed: 18,000 rpm
-
Supplier: DME Company
Description: These deburring tools come in a wide selection of handles, blade holders and blades to provide flexibility for all applications. With adjustable blades that swivel 360°, they are great for steel, aluminum, copper, brass, cast iron, stainless steel and plastics. The ergonomic mango
- Application: General Purpose Deburring
- Type: Manual Deburring Tool
-
Supplier: Titan Tool Supply, Inc.
Description: The BURR - TOOL is comprised of a blade having a triangular cross-section, held by a quick setting colleting device within a hand piece. This arrangement permits the cutter to be adjustable extended from the hand piece to a distance best suited to the work being performed, and to provide the
- Type: Deburring Blade
- Application: General Purpose Deburring
-
Supplier: Cleaning Technologies Group
Description: leader in the production of small to large-scale high pressure wash and deburring systems. Utilizing our industry-recognized Technology Center customers repeatedly acknowledge our level of experience and professionalism when concepting, designing and qualifying the automated water-tooled
- Internal Depth / Height: 32 inch
- Part Capacity - Weight: 40 lbs
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System
- Operation: Descaling / Stripping, General Cleaning / Surface Prep
-
Supplier: Abtex Corporation
Description: This system accepts precision ground parts, in carriers, directly from a grinding, lapping or honing machine. Edge break, surface finish and material removal are accurately controlled. Parts are rinsed as they pass under a coolant shower, and dried by an air knife before traveling over a
- Automation / Material Handling: Automatic / Indexing, Conveyor / Continuous Feed
- Industry Applications: Cleaning / Surface Preparation
- Features: Deburring Machine, Dust Collection / Filtration System
- Mounting: Floor Mounted / Stationary (Machine Tools)
-
Supplier: Precision Surfacing Solutions
Description: polishing machine. LAPMASTER-WOLTERS is now offering a patented solution for the microLine AC 700 with a newly developed tool for double-sided deburring applications in one working step. The changeover to a double-sided precision grinding machine for deburring applications could
- Rotary Speed: 30 to 120 rpm
- Power: 10.0516528867711 HP
- Industry Applications: Cleaning / Surface Preparation
- Type: Deburring Machine
-
Supplier: Bota Systems AG
Description: challenging applications such as polishing, sanding, deburring, and precision assembly. The integrated designs and software of Bota System's force torque sensors simplify the force-sensing process, reducing integration time for an efficient and streamlined experience. This means that users
-
Supplier: ATI Industrial Automation
Description: Historically, deburring and material removal has largely been a manual operation due to the limitations of previously available automated deburring tools. Conventional automated deburring tools can perform adequately along a straight edge or surface, with
- Idle Speed: 5,600 rpm
- Operating Speed: 2,600 rpm
- Torque: 12 to 24 In-lbs
- Power: 0.5226859501121 HP
-
Supplier: South Bend Form Tool Co., Inc.
Description: South Bend Form Tool is an ISO 9001:2000 Certified Custom Manufacturer of Tools and Dies with General Contract Machining and Tooling Services Additional machining services include; manual turning along with vertical and horizontal machining, drill press operations, tapping, honing,
- Industry Served: Aerospace, Automotive, Electrical / Electronics, Food Processing, Industrial, Marine, Medical, Military, Optical, Packaging Equipment, Pharmaceutical, Semiconductor
- Services: CAD/CAM Support, Prototyping, Repair and Maintenance
- Features: Custom / Specialty Tools, Midwest US Only, North America, United States Only
- Capabilities: Jigs and Fixtures, Welding Fixtures
-
Supplier: Sandvik Coromant Co.
Description: low and machine utilization high. Benefits Versatile tool for many different chamfer operations Flexible inserts capable to perform on several workpiece materials High machine utilization thanks to few tool changes Features Indexable inserts with four cutting edges Grades and
- Cutting Diameter: 0.472 to 2.949 inch
- Shank / Arbor Diameter (if different): 0.354 inch
- Flute / Cutting Length: 0.138 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Stainless Steel, Steel, Titanium / Exotic Metals
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld air angle die grinder (TL054100AV) has an angled head to work in tight spaces. It operates at a fast 20,000 rpm to quickly smooth sharp edges, deburr, polish, port and grind a wide variety of materials including metal, plastic and wood. This air angle die grinder
- Rotary Speed: 20,000 rpm
- Power: 0.25 HP
- Power Source: Air / Pneumatic
- Applications / Materials Abraded: Automotive, Cleaning / Surface Preparation, Deburring / Deflashing, Metals / Metalworking
-
Supplier: DEPRAG, Inc.
Description: Treatment of forms, dies and punches Finishing of different type of cast iron parts, welding seams, deburring of edges or any other surface work in various industries.
- Rotary Speed: 15,300 rpm
- Power: 0.938154269431974 HP
- Power Source: Air / Pneumatic
- Applications / Materials Abraded: Automotive
-
Supplier: SAS Automation, LLC
Description: Space age ceramics make safe deburring possible with Work Finisher's unique nonblade like edge. Deburrs hard plastics effortlessly withough cutting hands and fingers Ideal for curved and complicated shapes Excels on ultra-hard resins like glass-fiber, carbon-fiber, and talc filled
-
Supplier: South Bend Form Tool Co., Inc.
Description: South Bend Form Tool is an ISO 9001:2000 Certified Custom Manufacturer of Tools and Dies with General Contract Machining and Tooling Services Additional machining services include; manual turning along with vertical and horizontal machining, drill press operations, tapping, honing,
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Drilling, Electrode EDM, Etching / Chemical Milling, Honing, Laser Machining, Milling, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
-
Supplier: RS Components, Ltd.
Description: A deburring tool designed to simultaneously debur both sides of sheet metal, indispensable for machinists and sheet metal workers. Cutters adjustable for any thickness between 1 → 12mm. Ideal for deburring the edges of blocks of virtually all metals. Each tool is
-
Supplier: J&S Machine, Inc.
Description: processing system; it is a simple and user friendly solution that can also be conceived for edge deburring and beveling operations.
- Type: Centerless Finishing, Cylindrical / External (OD), Polisher / Polishing Lathe
- Power Source: Electric Motor / Vibrator
- Mounting: Floor Mounted / Stationary (Machine Tools)
- Applications / Materials Abraded: Metals / Metalworking
-
Supplier: AGILOX North America
Description: weight of 400 kg and dimensions of 1,510 x 800 x 1,870 mm (60 x 32 x 74 in). The vehicle's turning circle is 2,100 mm (83 in), and its minimum aisle width is 1,300 mm (51 in). It only takes 3 minutes to charge the AGILOX ONE, providing 1 hour of operation. Overall, Agilox's One is a
- Load Capacity: 1,000 kg
- Industry / Application: Automotive Testing, Metal Removal (e.g., Cutting, Deburring, Drilling)
- Features: Mobile
Find Suppliers by Category Top
Featured Products Top
-
out in as little as two weeks, depending on the type or size of the product, or quantity. Factory cut conduit is cut to a 90-degree angle, packaged and shipped. Customers can also choose to have the ends cleaned and deburred, leaving no jagged edges for safe handling and making pieces connector ready (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
quality, lead time and cost by performing the following secondary operations in-house: heat treating, grinding & lapping, machining, high speed polishing, deburring, passivation, part marking, edge-bonding, kitting and specialty packaging. This comprehensive (read more)
Browse Shims and Shim Stock Datasheets for SPIROL -
and portable power tools, within a single "Norton Merit" brand. The Norton Merit Pink line is the first introduction under the new unique branding. Mini Flap Wheels Mini Flap Wheels are an ideal choice for a wide variety of blending, deburring and finishing (read more)
Browse Abrasive Discs Datasheets for Norton Abrasives
Conduct Research Top
-
Abrasive Filament Brush Deburring of Powdered Metal Components
an abrasive filament medium which is ideal for deburring and edge. radiusing PM parts. When formatted into a brushing tool, it can be applied on machine based systems for semiautomated or fully automated deburring of PM components. Through proper application, it is possible to gain the advantages
-
Deburring Methods: Applications and Process Types
, these machining processes leave behind unwanted pieces and raised edges caused by the tools which are called burrs.
More Information Top
-
CR4 - Blog Entry: Deburring and Edge Blending for Aerospace Parts
Pathfinder Tags: aerospace brushes ball hones burr removal cylinder hones cylinder honing tools deburring tools edge blending flexible hones flexible honing .
-
CR4 - Blog Entry: Power Brush Engineering Guide
Pathfinder Tags: brush tools cleaning deburring edge blending paint removal power brush .
-
Technical Spotlight: Unique Tools Smooth Jet-Engine Production
To avoid delays and keep tool costs to a minimum, the progressive shops are automating this process, incorporating our cutting, edge breaking and deburring tools plus a unique ball-style hone, called the Flex-Hone, that provides the final step in providing …
-
Full Cuff Control | O&P Virtual Library
Finish the edges with a deburring tool and propane torch glazing (Fig. 3 ).
-
Plastics and its properties
The submersible edge tools are about 10 to 15 percents teuerer as Abquetschwerkzeuge.Dafür is the reworking through trimming lesser by submersible edge tools .
-
http://dspace.mit.edu/bitstream/handle/1721.1/36386/16-810January--IAP-2004/NR/rdonlyres/Aeronautics-and-Astronautics/16-810January--IAP-2004/468B06F4-757B-4E8...
Simply scrape the deburring tool along the edge of the part TOWARDS YOU until edges are no longer sharp 24.
-
CR4 - Blog Entry: How to Select and Use Flexible Hones and Industrial Brushes
Industrial brushes are cutting or cleaning tools for deburring , edge blending, polishing, scale removal, roughening, and other surface improvement applications.
-
CR4 - Blog Entry: Surface Finishing Tools for Small Parts Deburring
Small parts manufacturers use brush tools for deburring , edge blending, and other surface finishing applications in industries ranging from medical device fabrication to agricultural equipment.
-
CR4 - Blog Entry: Diamond and Silicon Carbide Abrasives for Nylon Abrasive Wheel Brushes
Pathfinder Tags: abrasive nylon wheel brush abrasive nylon wheels deburring tools diamond wheels edge radiusing nylon abrasive wheel brushes nylon abrasive wheels radial wheels .
-
Polymer Engineering
Therefor, the reworking through trimming is lower by components produced in submersible edge tools .
Indicates content that may require registration and/or purchase.