-
Supplier: EMAG L.L.C.
Description: The Model 160 hobbing machine combines current technological advancements and an innovative design along with generations of KOEPFER gear cutting experience. With eight axes of CNC-control the latest generation 160 gear hobbing machine opens new
- Spindle Speed: 1,000 rpm
- Machine Type: Machining Center
-
Supplier: EMAG L.L.C.
Description: VLC 250 WF - turning, gear hobbing and deburring. The VLC 250 WF is designed for the machining of gear-type workpieces of up to 230 mm in diameter and module 4. The VLC 250 WF offers the user flexibility, as it can be used as a single-spindle turning machine, a
- Machine Type: Machining Center
-
Supplier: Star SU LLC
Description: Specially developed for high-performance dry or wet hobbing requirements up to 400 mm in diameter, the H 250/300/400 series is productive for small batches or mass production. Able to machine straight and helical gears; crowned and tapered gears; worm gears; chain
-
-
Supplier: Accuris
Description: Gear hobbing machines for small precision gears
-
Standards and Technical Documents - Gear Hobbing Machines for Turbines and Similar Drives -- BS 1498Supplier: Accuris
Description: Gear Hobbing Machines for Turbines and Similar Drives
-
Supplier: Accuris
Description: Test Code for Performance and Accuracy of Gear Hobbing Machines
-
Supplier: Accuris
Description: Accuracy of Machine Tools and Methods of Test Part 19: Gear Hobbing Machines
-
Supplier: EMAG L.L.C.
Description: The KFS series is designed for the sharpening of straight and helix fluted gear hobs in HSS and carbide.
- Machine Type: Machining Center
-
Supplier: CSA Group
Description: Specifies geometrical tests and practical tests with reference to ISO 230-1 and also kinematic tests (accuracy of the transmission of motion). Also gives the terminology used for the main elements of the machine.
-
Description: Specifies geometrical tests and practical tests with reference to ISO 230-1 and also kinematic tests (accuracy of the transmission of motion). Also gives the terminology used for the main elements of the machine.
-
Supplier: Star SU LLC
Description: Solid carbide hobs can be used in shell or shank design to cut gears with or without coolant, and are available in shell style with keyway or end drives, and various shank designs to fit most hobbing machines. Both "K" and "P" grade material is offered depending on application.
- Cutter Type: Gear Hob
-
Supplier: Star SU LLC
Description: Solid carbide hobs can be used in shell or shank design to cut gears with or without coolant, and are available in shell style with keyway or end drives, and various shank designs to fit most hobbing machines. Both “K” and “P” grade material is offered depending on application.
- Cutter Type: Gear Hob
-
Supplier: Star SU LLC
Description: Single Thread Involute Hobs use straight angled sides for generating gears for maximum accuracy on gear hobbing machines. They are normally specified for: Processes where no subsequent tooth finishing operations are required Where improved accuracy before tooth shaving
- Cutter Type: Gear Hob
-
Supplier: Sandvik Coromant Co.
Description: power Roughing, semi-finishing, finishing Gear profiles according to DIN 3972-2 Module range: 3–10 Hobbing machines, multi-task machines, 5-axis machines
- Cutting Diameter: 3.937 to 8.268 inch
- Shank / Arbor Diameter (if different): 1.26 to 1.968 inch
- Flute / Cutting Length: 0.217 inch
- Cutter Type: Finishing, Gear Hob
-
Description: specifically constructed to produce gear teeth by the process of hobbing, milling, shaping, and broaching. It also applies to those machines that shave, hone, lap, or chamfer gear teeth and machines used to produce ratchet, spline, or sprocket teeth. The
-
Description: Besta offers extensive manufacturing capabilities for helical gears in diverse sizes, types, base materials, and shaft types. We can produce large-scale helical gears, measuring up to 1200mm in diameter. Diametrical pitch can run to 1.25, with up to a 20 module. The minimum diametrical
- Face Width: 500 mm
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Gear Type: Helical Gear, Spur Gear
- Design: Metric
-
Description: As a full service provider of gear manufacturing services, Besta features full machining capabilities for all types of spur gears. Through nearly any process required for the end application, our spur gears are fabricated based on your needs. Our spur gears are
- Face Width: 500 mm
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: Metric
- Gear Type: Spur Gear
-
Supplier: Gear Motions, Inc.
Description: A worm gear system consists of a worm and worm wheel positioned as a cross axis and is the most compact type of gear system. Due to the compact design, worm gear reducers are able to be placed in relatively small spaces and provide high-ratio speed reduction. Worm gears
-
Supplier: Circle Gear & Machine Co., Inc.
Description: Circle Gear & Machine Company Co. offers extensive manufacturing capabilities for helical gears in diverse sizes, types, base materials, and shaft types. We can produce large-scale helical gears, measuring up to 120" in diameter. Diametrical pitch can run to 1.25, with up
- Face Width: 120 inch
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: English
- Gear Type: Helical Gear
-
Supplier: Circle Gear & Machine Co., Inc.
Description: As a full service provider of gear manufacturing services, Circle Gear & Machine Co. features full machining capabilities for all types of spur gears. Through nearly any process required for the end application, our spur gears are fabricated based on your needs.
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: English
- Features: Other Metal, Other Plastic
- Gear Type: Spur Gear
-
Supplier: Circle Gear & Machine Co., Inc.
Description: Circle Gear & Machine Co.'s full line of gear manufacturing services includes internal gears, in addition to our selection of conventional, external gears. Internal gears, with teeth located on the inside as opposed to the outside of the gear, are
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: English
- Gear Type: Internal Gear
- Features: Other Metal, Other Plastic
-
Supplier: Bharat Gears Limited
Description: We manufacture over 450,000 hypoid/spiral ring gear and pinion sets to service a variety of trucks, buses, cars and utility vehicles. We offer both world famous systems of hypoid gear generation - Gleason (Face Milling) and Oerlikon (Face Hobbing). We manufacture gear
- Design: English
- Gear Type: Hypoid Gear
-
Supplier: Precipart
Description: Precipart is a globally respected supplier of precision gears and gear assemblies. We trace our spirit of innovation and insistence on quality to our beginnings in the Swiss watch industry in 1846. Since Precipart's founding in 1979, we have taken our Swiss manufacturing heritage into
- Industries: Aerospace, Automotive, General Industrial, Heavy Transportation, Machine Tool, Material Handling / Conveying, Medical / Pharmaceutical, Military, Motion Control, Petrochemical, Pumping, Robotics
- Metal: Aluminum, Brass, Bronze, Steel, Steel - Hardened, Steel - Stainless, Titanium
- Gears: Anti-backlash Gears, Bevel / Miter Gears, Cluster Gears, Differential Gears, Helical Gears, Internal Gears, Miniature Gears, Planetary Gearing, Racks, Spur / Pinion Gears, Worms and Worm Gears
- Operations: Broaching, Grinding, Heat Treating / Hardening, Hobbing, Surface Finishing
-
Supplier: Abtex Corporation
Description: Inbound conveyor.
- Industry Applications: Cleaning / Surface Preparation
- Automation / Material Handling: Conveyor / Continuous Feed
- Features: Deburring Machine, Dust Collection / Filtration System
- Power Source: Electric Motor / Vibrator
-
Supplier: Circle Gear & Machine Co., Inc.
Description: With full production capabilities for gears of all types, Circle Gear & Machine Co. proudly offers worm and worm gear sets manufactured to customers from all industries. Worm gears can be manufactured up to 120" in diameter, with worms available in diameters up to
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: English
- Mounting: Hubless
- Features: Other Metal, Other Plastic
-
Supplier: Henkel Corporation - Industrial
Description: BONDERITE® L-MR CR 10™ Machining Lubricant is a moderate viscosity straight oil with an additive package useful in general machining applications such as hobbing, milling or shaping, ranging from steel gear machining to cutting tool manufacturing.
- Type: Fluid / Oil
- Industry Applications: Machine / Gears
-
Supplier: AENOR
Description: ACCEPTANCE CONDITIONS FOR GEAR HOBBING MACHINES. TESTING OF THE ACCURACY.
-
Description: You May Also Need: Shafts Bearings Couplings AGMA 9 1/4 & 3/8 FACE 3/8 & 1/2 BORE 20° PRESSURE ANGLE MATERIAL: Gear - Cast Nylon 12 (PA12G) Knurled Core - 303 Stainless Steel FEATURES: Self-lubricating Quiet operation Precision hobbed & machined Integral metal core Dimensionally stable
- Number of Teeth: 144
- Pitch Diameter: 3 inch
- Face Width: 0.25 inch
- Bore Diameter (if applicable): 0.4998 inch
-
Description: You May Also Need: Shafts Bearings Couplings AGMA 9 1/4 & 3/8 FACE 3/8 & 1/2 BORE 20° PRESSURE ANGLE MATERIAL: Gear - Cast Nylon 12 (PA12G) Knurled Core - 303 Stainless Steel FEATURES: Self-lubricating Quiet operation Precision hobbed & machined Integral metal core Dimensionally stable
- Number of Teeth: 32
- Pitch Diameter: 1.3333 inch
- Face Width: 0.25 inch
- Bore Diameter (if applicable): 0.3748 inch
-
Description: You May Also Need: Shafts Bearings Couplings AGMA 9 1/4 & 3/8 FACE 3/8 & 1/2 BORE 20° PRESSURE ANGLE MATERIAL: Gear - Cast Nylon 12 (PA12G) Knurled Core - 303 Stainless Steel FEATURES: Self-lubricating Quiet operation Precision hobbed & machined Integral metal core Dimensionally stable
- Number of Teeth: 64
- Pitch Diameter: 2 inch
- Face Width: 0.25 inch
- Bore Diameter (if applicable): 0.4998 inch
-
Description: You May Also Need: Shafts Bearings Couplings AGMA 9 1/4 & 3/8 FACE 3/8 & 1/2 BORE 20° PRESSURE ANGLE MATERIAL: Gear - Cast Nylon 12 (PA12G) Knurled Core - 303 Stainless Steel FEATURES: Self-lubricating Quiet operation Precision hobbed & machined Integral metal core Dimensionally stable
- Number of Teeth: 90
- Pitch Diameter: 1.875 inch
- Face Width: 0.25 inch
- Bore Diameter (if applicable): 0.3748 inch
-
Supplier: Gear Motions, Inc.
Description: manufactured in all the same ways except for hobbing, due to accessibility restrictions. Using our CNC cutting machines, Gear Motions will provide you with the exact product you need. The most common splines are parallel key splines, involute splines (closely related to involute
- Features: Other
-
Supplier: Geartronics Industries Incorporated
Description: Custom Gears Custom manufactured to your specifications and material, made complete or cut teeth on your blanks Fine Pitch Medium Pitch Cluster Gears Sector Gears Pulleys Ratchets Gear Types Spur Gears Helical Gears Worm Gears/Worms Internal
- Plastic: Acetal, Ceramic, Delrin®, Nylon, Phenolic
- Industries: Aerospace, Agricultural, General Industrial, Machine Tool, Material Handling / Conveying, Medical / Pharmaceutical, Military, Mining, Motion Control, Robotics, Wastewater
- Metal: Aluminum, Brass, Bronze, Cast Iron, Magnesium, Steel, Steel - Hardened, Steel - Stainless
- Gears: Bevel / Miter Gears, Cluster Gears, Gear Blanks, Helical Gears, Internal Gears, Planetary Gearing, Spur / Pinion Gears, Worms and Worm Gears
-
Supplier: Gesswein Co., Inc.
Description: Use the Power Hand BZX Belt Sander to: Remove EDM and machine tool marks Finish narrow slots Finish flat and curved surfaces Precise deburring A well-designed pistol grip provides comfort and reduces operator fatigue. Flexible cord for easy reach. Supplied with 2 quick-change arms: one
- Features: Belt Sander - Contact Wheel, Deburring / Deflashing Machines, Sander, Wood / Woodworking
- Industry Applications: Cleaning / Surface Preparation
- Power Source: Electric Motor / Vibrator
- Mounting: Handheld / None
-
Supplier: Master Metal Engineering (MME)
Description: Equipment, and Food Processing industries. We specialize in close tolerance precision production runs and prototype work, along with concurrent engineering on gear design and assemblies from concept to production. Citizen Swiss screw machines with work envelope of 1/16" to1.25"
- Industries: Aerospace, Agricultural, Automotive, General Industrial, Heavy Transportation, Medical / Pharmaceutical, Power Generation
- Metal: Aluminum, Brass, Bronze, Cast Iron, Magnesium, Powder Metal, Steel, Steel - Hardened, Steel - Stainless
- Gears: Bevel / Miter Gears, Gear Blanks, Helical Gears, Internal Gears, Planetary Gearing, Racks, Spur / Pinion Gears, Worms and Worm Gears
- Operations: Broaching, Gear Shaving, Heat Treating / Hardening, Hobbing, Lapping / Honing
Find Suppliers by Category Top
Featured Products Top
-
variety of product applications worldwide, including aerospace, medical, and commercial. Machining in a variety of materials, custom capabilites include precision gears, gearboxes, differentials, and planetary gearheads. State-of-the-art gear production facility operates 24/7, including gear (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
benefits of acetal rim gear teeth along with the strength and stability of the aluminum core assembled onto a stainless steel hub. The AGMA 10 precision machined gears are identified as (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Superior machine efficiency starts with precision drive components. LENO delivers custom gears, sprockets, and couplings engineered for peak performance and durability. With a vast (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
sealing bands Speeds up to 45 feet per minute with ultra quiet DC gear motor Digital precise temperature controller maintains heat up to 450 degrees +/2 degrees Chrome plated sealing assembly followed by cooling section No compressed air required, 110 V (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
-extrusions, poly-laminates and poly-coated paper materials. • Variable speeds up to 540 inches per minute (45 fpm) with ultra-quiet gear motor. Faster versions available. • Quality hermetic seals of 3/8” wide are standard; 1/4” or 1/8” wide are available (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
given include cutting of materials with cutting machines, processing of materials with lathes, cutting of cylindrical gear teeth with hobbing machines, cutting of rack teeth with rack panels, cutting of internal gear teeth with gear shapers, deburring, and blackening, etc. In gear manufacturing (read more)
Browse Gears Datasheets for KHK USA, Inc. -
/components, which greatly boosts productivity! Here we’ll walk you through the steps of creating a jig to hold multiple chain ring gears for faster and more efficient part marking. There are many suitable materials that are ideal (read more)
Browse Laser Cutting and Welding Machines Datasheets for Epilog Laser Corp. -
Vibration Isolators and Machine Mounts Buffer elements, such as rubber buffers or rubber-metal buffers, absorb kinetic energy from (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
to ensure our gear teeth are precisely cut to very tight tolerances each and every time. Our Hicksville, NY facility houses over 170 machines, including CNC Bevel Gear Cutting, CNC Gear Hobbing, CNC Gear Shaping, Coniflex Bevel Gear Generators, and (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
: Because of many years experience machining sapphire as well as YTZP, INSACO was able to provide both materials. The precision machining required to generate useful gear profiles in sapphire was challenging, but the result allowed our customer to proceed confidently with technical trials. YTZP (read more)
Browse Gear Manufacturing Services Datasheets for Insaco, Inc.