Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Star SU LLC
Description: instruments Rolling gears to measure noise Rolling gears to reduce burrs and nicks Plug and ring gauges Certified quality Master gear design and production processes are all carried out using special Star SU software and modern manufacturing methods. All Star SU checking and
- Cutter Type: Gear Hob
-
Supplier: Gear Motions, Inc.
Description: Duty Gear Pump High Pressure Gear Pumps Industrial Gear Pumps Military Applications Gas and Oil Field Pump Equipment Clean Room Vacuum Pumps Water Pumps for Fire Trucks Automatic Transmission Pump Gears Oil Pump Gears Fluid Metering Pump Gears
- Features: Other
-
Supplier: Marposs Corp
Description: DESCRIPTION Marposs NVH G-EAR tester, that works on the Single Flank testing principle of one master gear meshing with the component under inspection, is able to detect macro-geometry (nicks, runout etc.) and micro-geometry (gear mesh excitation, ghost orders) defects that are
-
-
Supplier: Haida International Equipment Co., Ltd.
Description: Equipment discription: High sharpness Industrial Profile Projector, also known as projector, industrial projector, used to shape complex stampings, gears, cams, threads and more measured contour model, easy to use, high efficiency, is a commonly used measure of optical instruments.
-
Supplier: Xoxide
Description: Hush puppies. Some people might know them as a food…mmm get in my belly! Some people might know them as shoes…get on my feet! Either way, the CaseGears Hush power supply is neither footwear nor a delicious treat! DOH! It is power supply silly! A 580 Watt Quiet Power Supply from Sunbeam CaseGears
-
Supplier: CSA Group
Description: ISO/TR 10064-1:2017 supplements ISO 1328‑1:2013. It provides a code of practice dealing with measurements on flanks of individual cylindrical involute gears, i.e. with the measurement of pitch, profile, helix and tangential composite characteristics. It describes measuring
-
Supplier: Xoxide
Description: No, the CaseGears LED Hush has nothing to do with a Hush Puppy. It is neither ugly illuminated footwear nor a delicious fried treat that comes with crappy drive-thru seafood, but rather a 680 Watt Ultra-Quiet Power Supply from Sunbeam CaseGears. Featuring a huge 120mm Blue LED fan, the Sunbeam
-
Supplier: JohnDow Industries, Inc.
Description: Lightweight meter gun measures motor oil, ATF, gear oil and other fluids. Non-drip nozzle. Measures in quarts. Easy-to-read LCD display. Includes flex spout with auto tip
-
Supplier: Mile-X Equipment, Inc.
Description: JohnDow JD-3900 Digital Meter Gun Features: Lightweight meter gun measures oil, ATF, gear oil and other fluids Non-drop nozzle Measures in quarts Easy-to read LCD display Includes flex spout with auto tip
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: suitable for rotationally symmetric workpieces such as ventilation gears or turbines. Thanks to the swivel joint, the probe reaches interior gears that until now could only be measured using complex stylus configurations. The new sensor also has a particularly positive effect on large
- Probe Type: Displacement Measuring Probe
- Mounting: Vertical
-
Supplier: CSA Group
Description: are for example IEC 62271-1 (switchgear and control gear), IEC 60255-26 (measuring relays and protection equipment) or IEC 62236-5 (fixed power supply installations and apparatus for railway applications). Non-electronic high voltage and power equipment (primary system)
-
Supplier: Fuji America Corporation
Description: the torque of the indexing and take-up gears Checks the index gear backlash Inspects the indexing accuracy and writes the offset values Checks the operation of the splicing sensor
-
Supplier: Allied Electronics, Inc.
Description: Combines excellent performance with practically indestructible construction. The counter of choice where only the most durable can survive. Commonly used on construction equipment, cement mixers, paving equipment, stokers, agricultural machinery, and other applications in extremely
-
Supplier: LMI Technologies
Description: surface structure of shiny, hard, soft and deformable objects. (MikroCAD is ideal for characterizing manufactured materials made from metals, paper, rubber, etc.)Measure evenness/flatness on large areasMeasure wearImprove fiber-level manufacturing processesAnalyze edges of tools such as
- Form Factor: Bench / Rack / Cabinet
- Features: Other
-
Supplier: Gems Sensors & Controls
Description: Equipment Bearings or Gears: Presses, Rotating Equipment, Conveyors, Machine Tools, Robotics Processing & Dispensing Equipment: Water Purifications and Filtering, X-Ray Film Processing, Beverage Dispensing, Chemical Additives, Gas Sampling, Distilling
- Pipe Diameter: 0.25 inch
- Media Temperature Range: -20 to 200 F
- Liquid Volumetric Flow Rate: 0.1 to 1.5 GPM
- Operating Pressure: 1,000 psi
-
Supplier: Andax Industries
Description: Pelican 1740 Long Case - No Foam Black. Our Pelican 1740 Case measures 44 x 16 x 14 inches, so it's great for holding a telescope, jack hammer, rifles & other long Pelican case gear. The Pelican 1740 gun case was built so one person can handle it. Get your long Pelican case 1740 from us & be
- Height: 14 inch
- Length: 44.16 inch
- Width / Diameter: 16.09 inch
- Inside Height: 12.13 inch
-
Supplier: Reid Supply
Description: as test indicators, dial indicators are frequently used to measure machinery calibrations and equipment tolerances. . The Starrett 81 Series Dial Indicator has a shockless, hardened steel gear train and jewel bearings. It is furnished with a lug-on-center back. Antimagnetic and special
- Range: 0.25 inch
- Resolution: 0.001 inch
- Range / Travel: 0.25 inch
- Graduation / Resolution: 0.001 inch
-
Supplier: Macnaught USA, Inc.
Description: industrial applications, this product comes with a leading 3-Year Warranty. Perfect for Oils up to 140W as well as ATF, Diesel & Coolant for flow rates up to 21 GPM at 725 PSI. Easy to operate digital screen that registers in Quarts, Gallons, Pints and Liters. The measuring principle is Oval
- Dispense Rate: 1.1363636363636365 to 79.54545454545455 L/min
- Material Temperature Range: 14 to 140 F
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil
-
Supplier: InspectorTools
Description: control time-base Ideal for measuring the speed of moving gears, fans, pumps, motors and other equipment used in general maintenance, production, quality control or labs Tripod mount for stationary use
-
Supplier: ASME Standards and Certification
Description: the important characteristics of the comparison equipment, environmental conditions, and the means to assure that measurements are made with an acceptable level of accuracy. This Standard does not address thread or gear measuring wires.
-
Supplier: InspectorTools
Description: control time-base Ideal for measuring the speed of moving gears, fans, pumps, motors and other equipment used in general maintenance, production, quality control or labs Tripod mount for stationary use
-
Supplier: ASME
Description: the important characteristics of the comparison equipment, environmental conditions, and the means to assure that measurements are made with an acceptable level of accuracy. This Standard does not address thread or gear measuring wires.
-
Supplier: Macnaught USA, Inc.
Description: Oils up to 140W as well as ATF & Coolant for flow rates up to 9.25 GPM at 725 PSI. Easy to operate digital screen that registers in Quarts, Gallons, Pints and Liters. The measuring principle is Oval Gear and produces .5% Accuracy of Flow. INCLUDES 3 YEAR WARRANTY! Frequently bought
- Dispense Rate: 1.1363636363636365 to 35.03787878787879 L/min
- Material Temperature Range: 14 to 140 F
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil
-
Supplier: Macnaught USA, Inc.
Description: preset value input by the operator. Perfect for Oils up to 140W as well as ATF & Coolant for flow rates up to 9.25 GPM at 1000 PSI. Easy to operate digital screen that registers in Quarts, Gallons, Pints and Liters. The measuring principle is Oval Gear and produces .5% Accuracy of
- Dispense Rate: 1.1363636363636365 to 35.03787878787879 L/min
- Material Temperature Range: 14 to 140 F
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil
-
Supplier: Transcat, Inc.
Description: Product Highlights Checks and Analyzes Motion and Speed by Synchronizing Its Flash Rate (FPM) with a Rotating Object Reads FPM & RPM from 100 to 10,000 on 4-Digit LED Display High Accuracy: ±(0.05% + 1 digit) Duty Cycles from 5 to 30 Minutes, 1 Second Sampling Time Measures Speed of Moving
-
Supplier: South Bend Form Tool Co., Inc.
Description: South Bend Form Tool is an ISO 9001:2008 custom certified tool & die maker with general contract machining and tooling services. South Bend Form Tool uses the latest technologies to provide quality services. All our equipment is serviced regularly. All our equipment meets or exceeds
- Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
- Services: Assembly Services, CAD / CAM Support, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: CNC Machining, Drilling, Electrode EDM, Honing, ID / Internal Grinding, Laser Machining, Milling, OD / External Grinding, Surface Grinding, Thread Grinding, Turning, Wire EDM
- Specialty Machining: Casting Machining, Extrusion Machining, Forging Machining, Gear Manufacturing, Jigs and Fixtures, Tool & Die Manufacturing
-
Supplier: Mile-X Equipment, Inc.
Description: only Typical Fluids Handled Petroleum and synthetic based oils Anti-freeze Technical Specifications Flow Range* 0.26 to 5 gpm (1 to 18.9 lpm) Operating Pressure Range For gear lube units For motor oil units 20 to 1000 psi (1.4 to 69 bar, 0.7 to 7 MPa) 45 to 1000 psi (3.1-69 bar, 0.29 to 7
-
Supplier: Mile-X Equipment, Inc.
Description: (1 to 18.9 lpm) Operating Pressure Range For gear lube units For motor oil units 20 to 1000 psi (1.4 to 69 bar, 0.7 to 7 MPa) 45 to 1000 psi (3.1-69 bar, 0.29 to 7 MPa) Weight 3 lb (1.36 kg) Units of Measurement factory-set in quarts or liters Maximum totalizer amount=99,999 gallons or liters
-
Supplier: Sensor Developments, Inc.
Description: torque levels while being exposed to high radial loads created by belt drive systems. Use it to replace a standard pulley system for equipment like engines, generators, fluid pumps, or other motor driven equipment and continuously monitor real time torque while in operation. This
- Maximum Torque: 1,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -40 to 185 F
- Electrical Output: Analog Voltage
-
Supplier: HeBei Matson Metal Tech Co., Ltd.
Description: Our CNC machining operation is set up with over 60 CNC machines including machines made by Mitsubishi, DMG, OKK, O-M, Doosan and Haas. We can measure everything we presently machine on our Zeiss Contura CMM. We are willing to invest in any equipment necessary to manufacture your product if
-
Supplier: CANNON Instrument Company
Description: maintenance-free, self-lubricating gears and the continuously monitored lubrication of the piston. Since ERAVAP ONLINE measures according to the latest vapor pressure standards and its measurement cell is based on eralytic's laboratory systems, results from ERAVAP ONLINE are identical to
- Display & Special Features: Digital Readout
- Test Media: Fuel
- Features: Fuel Oil, Other
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: Macnaught USA, Inc.
Description: Hexane, Methane, Methanol, Naphtha, Natural Gas, Propane, and Toluene Hazard Zone / Class FAQ Q: Can I use a piece of equipment approved for use in a Division 1 hazardous location in a Division 2 hazardous location? A: Yes. If equipment has been approved for use in a Division 1
- Liquid Volumetric Flow Rate: 0.00216666666666667 to 320 GPM
- Operating Pressure: 175 to 2,000 psi
- Operating Temperature: 158 to 284 F
- End Fittings: Flanged, Threaded
-
Supplier: Power Engineering & Manufacturing, Ltd.
Description: product produced at PEM meets all of the requirements set forth by our Engineering Department and/or the customer. Our inspection equipment, which includes an extensive variety of measurement devices and two large capacity Coordinate Measuring Machines (CMM's). We have the
- Repair Capabilities: Balancing, Bearing Replacement, Bench (Off-site), Custom / Obsolete Gearing, Gear Replacement, Housing Repair, Machining
- Gearing Arrangement: Bevel / Miter, Cycloidal, Harmonic, Helical, Hypoid, Planetary, Spur, Worm
- Support Services: Inspection Reports, Reverse Engineering
-
Supplier: Reid Supply
Description: Thickness gauges are used to measure the thickness of sheet metals, pipe, tubing, wire, and other materials. . The Starrett English Thickness Gage is used in automotive, aviation, diesel and farm equipment manufacture and service and also in jig, fixture, gage and experimental work. These
- Range: 0.01574804 inch
- Attribute Measurement Capability: Thickness Gage
Find Suppliers by Category Top
Featured Products Top
-
. This unique design eliminates the need for a specific solution measuring cell or a manifold assembly requiring flushing or cleaning of the solution lines. Operation of the instrument is through an easy-to-use touch screen user interface and nearly maintenance free. Quantification is (read more)
Browse Datasheets for Pratt & Whitney Measurement Systems, Inc. -
measurement tubing. This unique design eliminates the need for a specific solution measuring cell or a manifold assembly requiring flushing or cleaning of the solution lines. Operation of the instrument is through an easy-to-use touch screen user interface and nearly maintenance free (read more)
Browse Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Measuring Machines (Laser & Digital) Model 12, 24, 36, 48, 80 inch Laseruler Model VLM200 (read more)
Browse Test Equipment and Instrument Repair Services Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Motors, Ford, Chrysler, Honda, Toyota, BMW, Daewoo, and Hyundai as they pursue greater efficiency, comfort, safety, and reliability in their products. Pratt & Whitney also serves hundreds of tier-one and tier-two companies within the supply chain, providing measuring solutions to the automotive (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
afternoon, and the patient may be walking without pain the next day. This kind of operation relies on the development of innovative techniques and confidence in the medical equipment. This confidence can only be assured through accurate measurement. Pratt & Whitney instruments and gages are used by (read more)
Browse Masters and Setting Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
specifically designed for customers including Boeing, NASA, Lockheed Martin, General Electric, Raytheon, JPL, Bell Helicopter, Rolls Royce, Sikorsky, CAE, Bombardier, SpaceX, Aerojet, General Dynamics, and the U.S. Air Force (AFMETCAL). These include accessories for measuring features of aircraft assemblies (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Measuring Precise Thread Lead Although thread lead checks are sometimes ignored in today’s cost-sensitive Metrology laboratories there are two important reasons to insure correct thread lead (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
900 or 1600 measuring system. Designed for gage calibration laboratories and shop floor environments requiring precise internal and external measurements over long lengths. Additionally, the Labmicrometer is ideal for use as a setting bench and adjusting instrument offering precision setting of (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, Alcoa, LenovoEMC, Optimax, IBM, 3M Corporation, and NASA use Pratt & Whitney laser-based interferometers in measuring foil, film, and mesh thickness as well as other substrates ranging from fractions of a nanometer to several micrometers in thickness. Applications (read more)
Browse Thickness Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Bearings (Tapered, Cylindrical, Spherical, Needle) Gears and Splines Threaded Fasteners Gage Calibrations Step Gage Masters Tapered Chucks Precision Parts (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
New ways to measure torque may make your current method obsolete
Torque is a measure of the forces that cause an object to rotate. Reaction torque is the force acting on the object that's not free to rotate. An example is a screwdriver applying torque to a rusted screw. With rotational torque, the object is free to rotate. Examples include industrial motor
-
Gearbox Tutorial
all aspects of gear boxes. Of the three types of contact sensors, velocity, acceleration and displacement, only acceleration is adequate. This is because the transducers must be able to measure up to the third harmonic of the gear mesh. The accelerometer is the only sensor that can cover the wide
-
Agriculture Chemical Flow Meter
A leading manufacturer of Agriculture Chem Stations was looking for improved flowmeter accuracy as their long standing nutating disc-type meter was having issues accurately measuring differing fluids. A Macnaught MX Positive Displacement Oval Gear Flow Meter was evaluated for accuracy
-
Belts and Pulleys Glossary
of a larger circle. A cycloidal drive replaces conventional gears with an eccentric internal cam which takes a cycloidal path inside a fixed housing; the result is a reduction in speed. Denier: A measure of weight of a reinforcing cord equal to grams per 9000 meters Durometer: A common measure
-
Harmonic Drives ROI
Harmonic Drive located in Peabody, MA is a leading manufacturer of precision gears, gearheads, servo actuators and motion control systems. The Pratt and Whitney Labmaster Universal has helped Harmonic Drive achieve the high precision they need. Accurate to 0.000002-inch (2 millionths of an inch
-
Automated (Robotic) Manual Transmissions
position the gears in the same method an operator would in a traditional manual transmission. MTS Commercial Sensors can provide feedback for individual, linearly moving shift shafts or a combined linear and rotary motion shaft. MTS magnetostrictive sensors have the unique ability to measure
-
Flow Meter Comparison
In the world of industrial instrumentation, there are many technologies available for measuring flow of mission-critical process fluids. Deciding which one to select can be difficult. It is an important decision, as it can have a significant impact operations downstream. Macnaught MX series Oval
-
Magnetic Field Sensors as Speed Monitors
to be completely sealed making them tolerant to contamination of any type. Strong vibrations, which sometimes occur in rough applications, also do not affect magnetic field sensors. The variety of magnetic sensors is as extensive, as their versatility of practical applications: the gear wheel sensor
More Information Top
-
Wenzel Geartech Announces North America’s Largest Gear Measuring Machine Order For Inspecting Windmill Gears And Gearboxes
It was a fairly simple task, since there is only one company in the world that has the size and production-proven accuracy of gear measuring equipment that Vancouver neededâ¦and that is Wenzel.
-
Wenzel Introduces New Grind Burn Gear Surface Quality Control And Testing Capability For Geartec Gear Measuring Machines And Wenzel LH Gear Measuring Machines
In a continuing effort to enhance the capabilities of Wenzel gear measuring equipment , Wenzel has introduced a new feature that detects any presence of grind burn or pits on gears that are being measured on any Wenzel GearTec gear measurement machine.
-
Optimization of the Mechanical Engineering, Manufacturing Systems, Robotics and Aerospace
By using these measuring equipments gear verification does not require a special fixing device.
-
Assembly in the industrial production
electrical or hydraulic drives with transmission gears and measuring devices .
-
Assembly in the industrial production
The necessary is included pneumatic, electrical or hydraulic drives with transmission gears and measuring devices .
-
Advanced Information and Computer Technology in Engineering and Manufacturing, Environmental Engineering
About the gear measuring special equipment is mainly represented by the gear measurement center.
-
Material and Manufacturing Technology III
The cumulative pitch error, tooth ring radial run-out error, tooth profile error, limit pitch deviation, and the error along tooth were measured by using professional gear precision measuring equipment .
-
THE GENERAL THEORY OF TAPE SUSPENSION IN BASE MEASUREMENT
In one modern type of base- measuring gear , equipped with 24-metre x !-in. x flo-in.
Indicates content that may require registration and/or purchase.