Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hubbard-Hall Inc.
Description: DESCRIPTION Quick Temper 430 is a eutectic mixture of nitrate salts formulated for a specific range of operating temperatures. It is basically used as a molten heat transfer salt bath. Quick Temper 430 has a very sharp melting point and is very fluid at the operating temperatures. The average
- Operating / Use Temperature: 500 to 1,200 F
- Pour Point: 430 F
- Features: Quenchant / Heat Treat, Specialty
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: Raymond Machinery Co., Ltd.
Description: Vacuum process casting Heat treatment: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding Machining Equipment: 6 sets of 4-axis machining centre (Max SPEC:1300mm * Dia750mm); 6 sets of Oblique Guide CNC (Max SPEC:Dia500mm); 2 sets of Automatic mechanical arm production line
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Description: Establishes the detailed classification of hardening fluids of family U for use in the field of heat treatment. Is intended to provide a standardized code for the identification of lubricants and related products used in the process of hardening metallic materials. Should be read in
-
-
Supplier: CSA Group
Description: Establishes the detailed classification of hardening fluids of family U for use in the field of heat treatment. Is intended to provide a standardized code for the identification of lubricants and related products used in the process of hardening metallic materials. Should be read in
-
Supplier: ASTM International
Description: The furnace temperature uniformity and calibration shall conform to the specified requirements. Preparation for heat treatment of alloys shall follow the racking, spacing, and cleanliness requirements. Solution heat treatment shall follow the recommended soaking times and
-
Supplier: ASTM International
Description: This practice is intended as an aid for establishing a suitable procedure for the heat treatment of magnesium alloys to achieve the proper physical and mechanical properties. Air chamber furnaces that may be either electrically heated, or oil- or gas-fired, are usually used for
-
Supplier: Total Lubricants USA, Inc.
Description: Mineral oil based, fast quenching oil.
- Features: Metal Working Fluid, Mineral Oil, Quenchant / Heat Treat
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: Alfa Laval Inc.
Description: PureBilge is a fully automated centrifugal bilge water treatment system that cleans oily wastewater onboard vessels at sea. By effectively removing marine oil pollution, it makes bilge water safe for discharge overboard. This reliable single-stage high-speed centrifugal separation
- Technology: Centrifuge
- Function: Oil Filtering / Removal
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Hydroclear Quench Oils are high-quality oils developed for heat treatment of ferrous metals in a wide variety of quenching operations. They are formulated to provide deep and uniform hardening with minimum distortion and cracking for a smooth surface
- Kinematic Viscosity: 4.5 cSt
- Viscosity Index: 96
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: ASTM International
Description: alloys. The aluminum alloys should be subjected to controlled heat treatment using the usual air chamber furnace or other heating media like lead baths, oil baths, fluidized beds, or even superheated steam. Air chambers may be oil or gas fired or may also be electrically
-
Supplier: ASTM International
Description: alloys. The aluminum alloys should be subjected to controlled heat treatment using the usual air chamber furnace or other heating media like lead baths, oil baths, fluidized beds, or even superheated steam. Air chambers may be oil or gas fired or may also be electrically
-
Supplier: Houghton International, Inc.
Description: Dasco-Quench™ MPA 60 is a medium-viscosity, dark-colored, dual-purpose quenching oil based on selected virgin paraffinic base stocks. The oil is enhanced with a unique additive package to assure desired hardness along with unsurpassed cleanliness of quenched parts after heat
- Features: Metal Working Fluid, Quenchant / Heat Treat, Specialty, Specialty / Other
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Hydroclear Quench Oils are high-quality oils developed for heat treatment of ferrous metals in a wide variety of quenching operations. They are formulated to provide deep and uniform hardening with minimum distortion and cracking for a smooth surface
- Kinematic Viscosity: 4.5 cSt
- Viscosity Index: 104
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Hydroclear Quench Oils are high-quality oils developed for heat treatment of ferrous metals in a wide variety of quenching operations. They are formulated to provide deep and uniform hardening with minimum distortion and cracking for a smooth surface
- Kinematic Viscosity: 5.5 cSt
- Viscosity Index: 109
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Houghton International, Inc.
Description: Dasco-Quench™ cold quenching oils were developed to meet most industrial heat treating challenges. They are formulated from carefully selected, highly refined virgin paraffinic base stocks enhanced with unique additive packages. Dasco-Quench LPA 15 is a premium cold quenching
- Features: Metal Working Fluid, Quenchant / Heat Treat, Specialty, Specialty / Other
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Hydroclear Quench Oils are high-quality oils developed for heat treatment of ferrous metals in a wide variety of quenching operations. They are formulated to provide deep and uniform hardening with minimum distortion and cracking for a smooth surface
- Kinematic Viscosity: 4.5 cSt
- Viscosity Index: 104
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Renold Jeffrey
Description: The Renold Oilfield Chain specification is a result of years of design, test and application experience ensuring product reliability and consistency. In order to optimize product performance, we strictly control material specifications, heat treatment processes, assembly, appropriate
- Chain Class / Application: Oil Field Chain
-
Supplier: Chevron Lubricants
Description: Designed to provide controlled cooling of steel. Chevron Quenching Oil 70 provides a high initial cooling rate inducing maximum hardness, yet once the critical transformation temperature is passed, the ideal fluid cooling rate decreases to help eliminate the possibility of stresses and metal
- Features: Metal Working Fluid, Quenchant / Heat Treat, Specialty / Other
-
Supplier: Turner Designs Hydrocarbon Instruments
Description: or light scatter instrument measurements—allowing hydrocarbons, fuels, lubricating oils, heat transfer fluids, and crude oil to be measured at low ppm/ppb levels. The TD-120 Oil in Water Monitor also has a greatly enhanced dynamic range compared to most online oil
- Operating Temperature: 32 to 131 F
- Concentration: 6,000 ppm
- Process Media Temperature: 32 to 122 F
- Features and Functionality: Built-in or Self-calibration, Event Triggered
-
Supplier: ContiTech AG
Description: to render them suitable for use with oil-lubricated media. Specifications: Sustained temperature of up to 225°C Resistance to nearly all operating media used in vehicles High pressure stability Diameter ranges Hoses sold by the meter, without tensile members: 3 to 25 mm Molded hoses, without
-
Supplier: Mercer International, Inc.
Description: effectively treating this wastewater. In the Electric Utility industry there are cases where the simple basement sump runs into a much higher level of sophistication. In instances where #6 oils must be kept heated, there are complex heat exchanger applications where steam heat
-
Supplier: ENCON Evaporators
Description: When activated, the burner(s) will fire into the cylindrical combustion chamber of the heat exchanger. The hot gases travel past the vertical tubes inside the heat exchanger until they reach the insulated chimney outside the evaporator tank.
- Evaporation Rate: 16 GPH
- Feed Tank Capacity: 115 gallons
- Operating Temperature: 232.22222222222223 C
- Features: Display and Interface, Other
-
Supplier: Inproheat Industries Ltd.
Description: Inproheat is proud to offer spiral heat exchangers designed by Nexson. Spiral heat exchangers are unique for their symmetric single-passage channel systems which are created by surrounding a central core with pairs of welded metal strips. The single channel environment of the spiral
- Application / Industry: Chemical Processing, Food and Beverage Processing, Oil Heating / Cooling
- Features: Other
- Technology: Plate
-
Description: The new Paratherm SC® system cleaner liquid is expressly formulated to dissolve and suspend sludge and carbon lumps frequently produced in hot oil temperature control units where petroleum or glycol-based heat transfer fluids have been used. The SC fluid is a multi-component
- Temperature (As Used): 150 F
- Features: Carbon Removal, Specialty / Other
- Type: Cleaner / Cleaning Agent, Degreaser
-
Supplier: SAE International
Description: The properties of oil palm fiber were estimated and compared with oil seed flax and industrial hemp fibers. Biocomposite of oil palm fiber and linear low density polyethylene (LLDPE) was manufactured. The effect of fiber size, fiber content and fiber treatment on
-
Supplier: Duratherm Extended Life Fluids
Description: Carb-off is recommended by major equipment OEMs. The fast-acting formulation makes it perfect for stripping fouled heat transfer systems of oxidized and thermally degraded oil deposits. It will generally clean moderately to severely fouled systems in a few hours.
-
Supplier: Surventis Surface Treatment LLC
Description: Low Heat Cleaner 3 is a heavy duty, low-foaming, highly alkaline liquid detergent. It's specially formulated for fast and thorough removal of stubborn soils, oils and greases from ferrous substrates at fuel-saving, low-to- medium operating temperatures. Formulated primarily for spray
- Type: Alkaline Cleaner (11 to 12.5 pH), Cleaner / Cleaning Agent
-
Supplier: Thermon, Inc
Description: T-99 is a specialty high temperature heat transfer compound formulated to provide high thermal stability and bond strength up to 1204°C (2200°F). Unlike other grades of heat transfer compounds, it is also electrically non-conductive (when cured). It is supplied ready to use and may be
- Use Temperature: 32 to 2,200 F
- Thermal Conductivity: 25.961022 to 51.922044 W/m-K
- Features: Die Bonding Adhesive / Compound, Grease / Paste, Thermal / Heat Conductive
- Cure / Technology: Single Component System
-
Supplier: Raymond Machinery Co., Ltd.
Description: Vacuum Process Casting Heat Treatment: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding Machining Equipment: 6 sets of 4-axis Machining Centre (Max SPEC:1300mm * Dia750mm); 6 sets of Oblique Guide CNC (Max SPEC:Dia500mm); 2 sets of Automatic Mechanical Arm Production Line
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Heat Resistant / Hot Work, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other,
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Raymond Machinery Co., Ltd.
Description: Vacuum Process Casting Heat Treatment: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding Machining Equipment: 6 sets of 4-axis Machining Centre (Max SPEC:1300mm * Dia750mm); 6 sets of Oblique Guide CNC (Max SPEC:Dia500mm); 2 sets of Automatic Mechanical Arm Production Line
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Heat Resistant / Hot Work, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other,
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Surventis Surface Treatment LLC
Description: Low Heat Cleaner 3 is a heavy duty, low-foaming, highly alkaline liquid detergent. It's specially formulated for fast and thorough removal of stubborn soils, oils and greases from ferrous substrates at fuel-saving, low-to- medium operating temperatures. Formulated primarily for spray
- Type: Cleaner / Cleaning Agent, Strong / Corrosive Alkaline (12.5 to 14 pH)
-
Supplier: Raymond Machinery Co., Ltd.
Description: Vacuum Process Casting Heat Treatment: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding Machining Equipment: 6 sets of 4-axis Machining Centre (Max SPEC:1300mm * Dia750mm); 6 sets of Oblique Guide CNC (Max SPEC:Dia500mm); 2 sets of Automatic Mechanical Arm Production Line
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Heat Resistant / Hot Work, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other,
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Matexcel
Description: into contact with the skin, it should be cleaned with alcohol and hand sanitizer in time Application: 1. High power LED radiator 2. CPU cooler 3. Metal film for heat dissipation 4. Metal heat sink 5. Electrical cooling shell Usage: 1. Substrate treatment, remove dust and
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Quenchol 521 and 624 are highly stable quench oils designed especially for use in steel heat treating operations. They are formulated with premium high viscosity index base oils and additives to provide outstanding service life and performance. CITGO Quenchol products
- Features: Metal Working Fluid, Quenchant / Heat Treat, Specialty / Other
-
Supplier: 3X Ceramic Parts Company Limited
Description: SiC Silicon Carbide Heat Exchange Furnace Tube Pipe SiC heat exchange furnace tube is used in diffusion furnaces in semiconductor and photovoltaic industries as atmosphere sintering furnace tubes. Silicon carbide furnace tube, also known as fire-resistant furnace tube, has many
- Density: 3.119998030883578 g/cc
- Thermal Conductivity: 120 W/m-K
- Compressive / Crushing Strength: 261,066.3108429546 psi
- Material Type: Carbide Materials, Silicon Carbide
Find Suppliers by Category Top
Featured Products Top
-
Water and waste water treatment Most effective blower technology for wastewater There are many ways to avoid damaging the environment. In the case of (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
, combine harvester, gear box, drive axle, ocean engineering, Equipment: Mazak CNC machining, Gear shaping machine, Grinding gear machine, heat treatment, CMM, gear measuring instrument, roughness tester, hardness tester, Material: 20Cr, 20CrMnTi, 20MnB, 20CrMnTo, 45, 40Cr, 40CrNi (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
Process: friction press forging, drop forging, multi-ram forging, cored- forging, Post machining: Precision cnc machining, drilling machining,heat treatment, surface treatment, Inspection: CMM, spectrometer, roughness testing (read more)
Browse Forging Services Datasheets for Running Industry Co., Ltd -
Thermatool has advanced its in-line Post Weld Heat Treatment, or HF Weld Seam Annealing, to meet the changing needs of oil and gas applications. Each Seam Annealer is built using decades of experience, real-world testing, and data-driven software to deliver reliable and easy-to-use solutions for (read more)
Browse Soldering Irons, Stations, and Accessories Datasheets for Inductotherm Group -
Sarcon® GR14B from Fujipoly® is a low oil bleed (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
process requirements Suitable for both standard and severe service applications Typical Applications: Heat exchangers and heat transfer systems Chemical processing plants Oil and gas facilities (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
numerous tube and pipe applications. Curing tube and pipe coatings, pre- and post-weld heating, drill pipe heat treatment, and preheating drill bits for insert brazing are some of the popular induction applications. Induction is often favored because it provides rapid, controllable, non-contact, energy (read more)
Browse Datasheets for Ambrell Induction Heating Solutions -
Blackening Treatment Chrome Plating Oil Immersion (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
380, ADC12, A319, A413, ZL101–ZL107, LM6, LM20, LM25, and more. Post-Machining Options: Precision CNC machining, drilling, T1–T6 heat treatment, and (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
treatments, including silicone and polymers to HYTEX® heat resistant cloth, causing fuels and oils to bead on the surface and shed away from high-temperature components. This engineered fluid resistance directly supports fire suppression through limiting fuel retention at elevated temperatures and is (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
Post weld heat treatment delivery
Oil and gas contractor Bonatti has selected an EFD Induction post-weld heat treatment (PWHT) solution to help build the world's longest 13% Cr onshore pipeline.
-
Precision Machining for Oil & Gas Applications
shops are up to the task. Impro employs precision machining experts, has invested in advanced CNC machine tools and heat treatment capabilities, and has developed deep expertise in producing parts for oil and gas industry customers. Here's an overview of what we can do.
More Information Top
-
http://theses.ucalgary.ca/bitstream/11023/1326/2/ucalgary_2014_abu%20tarboush_belal.pdf
80 Figure 5.5: TG/DTA plot of rate of (a) mass loss and (b) heat flow versus temperature for adsorbed species onto commercial NiO added following heat treated oil in presence of NiO nanoparticles at 300o C for 12h.
-
ASTM MNL64 - Intensive Quenching Systems: Engineering and Design
Heat Treating Oil , Japanese Industrial Standard K 2242, 1980.
-
ASTM MNL37 - FUELS AND LUBRICANTS HANDBOOK: Technology, Properties, Performance, and Testing
The results obtained by this test may be used as a guide in heat treating oil selection or comparison of quench severities of different heat treating oils, new or used.
-
Handbook of Residual Stress and Deformation of Steel
The results obtained by this test may be used as a guide in selecting heat treating oil or comparing the quench severities of different heat treating oils, new or used.
-
Quenching and Carburising
The Japanese standard JIS K 22427 contains specification of heat treating oils and their classification as well as a method of testing their cooling performance.
-
Chapter 22-Non-Lubricating Process Fluids: Steel Quenching Technology
Heat Treatment Oil for heat Treatment Cold Hardening .
-
Comparison of Oxidation Stability and Quenchant Cooling Curve Performance of Soybean Oil and Palm Oil
‘‘ Heat Treating Oil ’’, Japanese Industrial Standard, JIS K 2242-1980 9.
-
IFHTSE Global 21: heat treatment and surface engineering in the twenty-first century
‘ Heat treating oil ’, JIS K 2242, Japanese Industrial Standard, Japanese Standards Association, Tokyo, Japan, 2006.
Indicates content that may require registration and/or purchase.