-
Supplier: Pexco
Description: Where Ideas Take Shape Pexco’s precision machining capabilities transform high-performance plastic materials into complex components with tight tolerances for aerospace, medical, semiconductor, and industrial applications. With over 40 CNC machines including 3-, 4-, and 5-axis
- CNC Machining: 3-axis Machining, 4-axis Machining, 5-axis Machining, Milling, Swiss Machining, Turning
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Prototype Services
- Specialty Machining: Extrusion Machining
- Features: North America, Other, Southern US Only, United States Only
-
Supplier: Tri-Star Industries, Inc.
Description: multiple-spindle automatic bar machine ever built. These machines have the capability of performing multiple machining operations within the cycle time of the machine. This capability eliminates the need for costly secondary operations. The machining capabilities and features of
- Diameter: 6" - 48", Less than 1"
- Materials: Aluminum, Brass, Bronze, Copper, Stainless Steel, Steel / Steel Alloys
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production
- Features: CNC Machining, North America, Northeast US Only, United States Only
-
Supplier: Fluorocarbon Limited
Description: We specialize in the precision machining of high-performance plastics, including PTFE, PEEK, PFA, FEP and Nylons. Using our state-of-the-art manufacturing facilities including multi-axis CNC milling, turning, and sliding head machines, we have the ability to offer a full
- Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
- Features: CNC Machining, Electrochemical / Photochemical Machining, Europe Only, OD / External Grinding
- Additional Services: High Volume Production, Low Volume Production, Prototype Services
- Micro Machining: Micro Machining
-
-
Supplier: Top Seiko Co., Ltd.
Description: have produced machined parts which are used in environments where even microscopic flaws could be costly. Each product goes through our inspection to check if it meets the specification required. Our inspection facility includes Coordinate Measuring Machines, CNC High Precision
- Machining Capabilities: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Milling, Screw Machining, Surface Grinding, Turning, Wire EDM
- Services: CAD / CAM Support, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Materials: Ceramics, Composites, Glass, Glass Ceramics, Quartz, Ultra-hard Materials
- Features: East Asia / Pacific Only, Other
-
Supplier: Timken Company (The)
Description: Micro-coded bore and O.D. surfaces help machine builders achieve optimum fitting of crucial spindle components. Applications High-speed grinding spindles High-speed boring and milling spindles High-speed routing Precision vertical and horizontal
- Bore Size: 0.393701 to 11.81103 inch
- Features: ABEC 9 / RBEC 9 / Class 2 / P2
- Application: Spindle / Super Precision
-
Supplier: Sandvik Coromant Co.
Description: CoroMill® Century is a face mill tool system with aluminium or steel body for high speed machining. The tool is designed with serrated insert interface for safe performance and reduced run-out. The axial position of the inserts can easily be micro set with high accuracy.
- Cutting Diameter: 2 to 20 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Cutter Type: Face Mill
- Edges: Holder and Inserts
-
Supplier: Sandvik Coromant Co.
Description: machine types. They can thread long, slender components from rough stock at high speeds and produce a wide range of high precision screws and implants without the need for a dedicated thread whirling machine. Benefits Increased productivity Chip control Increased
- Cutting Diameter: 1.102 to 1.654 inch
- Flute / Cutting Length: 0.157 to 0.217 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Stainless Steel, Titanium / Exotic Metals
- Cutter Type: Finishing, Thread Mill
-
Supplier: Precipart
Description: precision turned parts typically range in diameter from 0.3mm (.0118" ) to 32mm (1.25 ") with tolerances less than 10µm (0.0004"). Precious Metal Components Precipart is a leader in the precious metal machining of high precision micro parts for the medical market. Custom
- Materials: Aluminum, Brass, Bronze, Carbide, Ceramics, Composites, Copper, Diamond / PCD, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Sapphire / Ruby, Stainless Steel, Steel / Steel Alloys, Titanium
- Special Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Micro Machining Capabilities: CNC Machining, Drilling, Electrode EDM, Laser Machining, Milling, Screw Machining, Swiss Machining, Turning, Wire EDM
- Features: Canada Only, Europe Only, North America, Northeast US Only, Other, South Asia Only, United States Only
-
Supplier: AccuRounds
Description: CNC Turning and Milling AccuRounds has a variety of options to manufacture precision round components. Beyond the size ranges and capabilities of our Swiss machines, our CNC lathes are ideal for machining your difficult projects. If your need involves larger diameter materials,
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Honing, Milling, Swiss Machining, Turning
- Materials: Aluminum, Brass, Bronze, Ceramics, Copper, Glass, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
-
Supplier: Pulse Technologies, Inc.
Description: Laser Machining Our laser machining capabilities at Pulse Technologies are focused on thin-walled tubular parts for laparoscopy and endoscopy plus cardiac and vascular applications made from precious metals, stainless steel and titanium. We produce precision welded assemblies,
- CNC Machining: 4-axis Machining, Laser Machining, Milling, Screw Machining, Swiss Machining, Wire EDM
- Secondary Operations: Anodizing, Welding
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Prototype Services
- Features: CNC Machining, North America, Northeast US Only, Other, United States Only
-
Supplier: R.S. Precision Industries, Inc.
Description: CREATIVE EDM SOLUTIONS AND COMPLEX PARTS The most rigorous specifications for precision manufacturing can be met at R.S. Precision Industries. Our high-tech capabilities in CNC Sinker and Wire EDM, CNC Milling and Form Grinding, Fixturing, Critical Deburring, and CAD/CAM
- CNC Machining: 3-axis Machining, 4-axis Machining, Drilling, Electrode EDM, Milling, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
-
Supplier: Goodwill Precision Machinery Co., Ltd.
Description: Goodwill Precision Machinery (GPM) is a subsidiary (established in 2004) of Advance Team Combine (HK) Limited founded in Hong Kong, China in 1998. This high-tech company's primary business includes subcontracting of precision machining of mechanical parts and R&D of non-standard
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 3-axis Machining, 4-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Gun Drilling, Honing, Jig Boring, Laser Machining, Milling, Screw Machining, Swiss Machining, Turning, Water / Abrasive Jet Machining, Wire EDM
- Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Ceramics, Composites, Copper, Glass, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys, Stone / Marble / Granite, Titanium, Ultra-hard Materials
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Precipart
Description: relatively quickly at a great value. Our precision turned parts typically range in diameter from 0.3mm (.0118" ) to 32mm (1.25 ") with tolerances less than 10µm (0.0004"). Gears From prototype through high volume production, Precipart designs andmanufactures a full range of high
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Etching / Chemical Milling, Gun Drilling, Honing, Jig Boring, Laser Machining, Milling, Screw Machining, Superabrasive Machining, Swiss Machining, Turning, Water / Abrasive
- Materials: Aluminum, Brass, Bronze, Carbide, Ceramics, Composites, Copper, Glass Ceramics, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Marshall Manufacturing Company
Description: Marshall Manufacturing Company is a full service manufacturer, specializing in CNC Swiss machining. Marshall Manufacturing Company offers CNC turning, CNC milling, CNC Laser tube machining, Wire EDM and additional secondary machining and finishing services. We also provide manufacturing
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Drilling, Laser Machining, Milling, Swiss Machining, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Painting / Powder Coating
-
Supplier: Marshall Manufacturing Company
Description: Marshall Manufacturing Company is a full service manufacturer, specializing in CNC Swiss machining. Marshall Manufacturing Company offers CNC turning, CNC milling, CNC Laser tube machining, Wire EDM and additional secondary machining and finishing services. We also provide manufacturing
- Materials: Aluminum, Brass, Bronze, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Painting / Powder Coating
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Prototype Services
- Machining Capabilities: Broaching, CNC Machining, Centerless Grinding, Drilling, Laser Machining, Milling, Surface Grinding, Swiss Machining, Turning, Wire EDM
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: With high speed and precision scan heads, lasers are able to mark any letter, sign or pattern in most materials with features of several microns, which applies to many industries. Deli Laser focuses to develop some high end marking application for some special materials and
- Features: 1" - 3", 3" - 6", 6" - 48", East Asia / Pacific Only, Greater than 48", Less than 1", Other, Sapphire / Ruby
- Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Ceramics, Composites, Copper, Diamond / PCD, Glass, Glass Ceramics, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Quartz, Rubber, Stainless Steel, Steel / Steel Alloys, Stone / Marble / Granite, Titanium, Ultra-hard
- Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Machining Capabilities: Drilling, Etching / Chemical Milling, Laser Machining
-
Supplier: Sylatech Limited
Description: Aluminium Castings & Brass Castings Since 1964 the Micro Metalsmiths' precision investment casting process still leads the field in the production of small, finely detailed and often very complex aluminium castings and brass castings. Having established a reputation for world
- CNC Machining: 3-axis Machining, Milling
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Steel / Steel Alloys
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
-
Supplier: Insaco, Inc.
Description: Insaco's features include: Extremely high accuracy and tight tolerance machining Lights-out manufacturing Machine automation including large capacity envelope Automated centerless grinding High efficiency/low cost volume production Low-volume prototype machining 5-axis machining
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 3-axis Machining, Drilling, Honing, Laser Machining, Milling, Superabrasive Machining
- Additional Services: Assembly Services, High Volume Production, Low Volume Production, Prototype Services
- Features: CNC Machining, Centerless Grinding, Diamond / PCD, Greater than 6", ID / Internal Grinding, Jig Grinding, North America, Northeast US Only, OD / External Grinding, Other, Quartz, Sapphire / Ruby, Surface Grinding, Thread Grinding, United States Only
-
Supplier: APEX Machine Tool Company
Description: Apex Machine Tool Co. Precision Machining Born out of market need Apex Machine Tool has positioned itself to service their markets with prototype, pre-production, limited production and rate production manufacturing on make to print hardware. With our full service engineering
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Jig Boring, Milling, Turning, Water / Abrasive Jet Machining, Wire EDM
- Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Ceramics, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
-
Supplier: Rable Machine, Inc.
Description: enable the manufacturing of very complex parts. Turning Centers enable shorter lead times for production and prototype. Machines equipped with automatic bar feeds increasing production. Hard wired CNC controls and dedicated tools minimizes set-up times. Prototyping High volume lot
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Welding
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: CNC Machining, Centerless Grinding, Drilling, Honing, ID / Internal Grinding, Milling, OD / External Grinding, Screw Machining, Surface Grinding, Swiss Machining, Turning
-
Supplier: Top Seiko Co., Ltd.
Description: quality assurance system. Our inspection facility includes Coordinate Measuring Machines, CNC High PrecisionImage Measuring Machine, Laser Microscope, and Digital Microscopes. Upon request, washing, drying and vacuum packing inside of Clean Room are available. Materials we
- Additional Services: CAD / CAM Support, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Operation: CNC Machining, Drilling, ID / Internal Grinding, Milling, OD / External Grinding, Surface Grinding, Turning, Wire EDM
- Materials: Ceramics, Glass, Glass Ceramics, Quartz, Sapphire / Ruby
- Features: East Asia / Pacific Only, Other
-
Supplier: Top Seiko Co., Ltd.
Description: Aluminum Nitride, Silicon Carbide, Silicon Nitride, and Zirconia. We are very passionate about machining newly developed or extremely hard materials. We even machine CMC(Ceramic Matrix Composites)* for applications in space. We employ a variety of CNC machining centers including high
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 3-axis Machining, 5-axis Machining, Deep Hole Drilling, Drilling, Milling, Screw Machining, Turning, Wire EDM
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Materials: Ceramics, Glass, Glass Ceramics, Hardened Metals, Ultra-hard Materials
-
Supplier: Metal Cutting Corporation
Description: providing plenty of space for our dedicated and skilled staff and our extensive range of machinery. You can also now find us at our new factory in Gibbon, Minnesota. We manufacture precision metal components for the medical device, automotive, electronic, biotechnology, semiconductor,
- CNC Machining: 4-axis Machining, Deep Hole Drilling, Drilling, Etching / Chemical Milling, Honing, Milling, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Features: Centerless Grinding, Double-disc Grinding, Electrochemical / Photochemical Machining, ID / Internal Grinding, North America, Northeast US Only, OD / External Grinding, Surface Grinding, United States Only
-
Supplier: Lovejoy Chaplet Corporation
Description: Lovejoy Chaplet Corp. is a premier manufacturer of custom, precision-machined components and assemblies. Our expertise lies in the utilization of CNC Turning and Milling equipment along with CNC Swiss and Single Spindle screw machines in the manufacture of machined components
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Deep Hole Drilling, Drilling, Honing, Milling, Screw Machining, Swiss Machining, Turning
- Materials: Aluminum, Brass, Bronze, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating
-
Supplier: Interplex Etch Logic, LLC
Description: Interplex Precision Machining, LLC is a manufacturer of precision machined medical components that provides a wide array of manufacturing services including turning, milling, laser marking, wire EDM, sinker EDM, hand finishing and assembly. Products machined by Interplex are
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Honing, Laser Machining, Milling, Turning, Water / Abrasive Jet Machining, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Secondary Operations: Black Oxide, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Bullen Ultrasonics, Inc.
Description: Bullen offers custom, precision ceramic machining and finishing of tight tolerance components to a broad range of high technology markets. We employ a wide range of ceramic machining methods and specialize in working with clients to arrive at solution options that offer the best value
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Prototype Services, Reverse Engineering
- Operation: CNC Machining, Drilling, Electrode EDM, ID / Internal Grinding, Laser Machining, Milling, OD / External Grinding, Surface Grinding, Turning, Wire EDM
- Materials: Carbide, Ceramics, Diamond / PCD, Glass, Glass Ceramics, Quartz, Sapphire / Ruby
- Micro Machining: Micro Machining
-
Supplier: Metal Cutting Corporation
Description: Our experienced machinists and versatile machines are well- equipped to tackle even the most complex precision turned metal components. From smaller volumes on our Haas mills and lathes to high volumes available from Citizen automatic Swiss-style machining, along with our
- Length: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Special Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Micro Machining: Micro Machining
-
Supplier: Rayotek Scientific, Inc.
Description: workpieces. Rayotek's customized 5-Axis Grinder produces diamond-ground glass, borosilicate, fused quartz, alumina and glass-ceramic materials to virtually any shape. Rayotek's massive 5-Axis Grinder turns dreams into reality. Rapid production times along with high precision completely
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Features: CNC Machining, Drilling, East Asia / Pacific Only, Etching / Chemical Milling, Europe Only, Laser Machining, Micro Machining, Milling, North America, Other, Reverse Engineering, Southwest US Only, Superabrasive Machining, Turning, United States Only
- Capabilities: Centerless Grinding, ID / Internal Grinding, OD / External Grinding, Surface Grinding
- Materials: Ceramics, Glass, Glass Ceramics, Quartz, Sapphire / Ruby
-
Supplier: CNC Industries, Inc.
Description: Customer Service. Located in the Midwest, U.S.A., CNC Industries is Woman Owned, ISO 9001:2008 registered and soon to be AS9100 registered. What separates CNC Industries, Inc. from most precision machine shops is our exceptionally strong infrastructure and our extensive use of
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: CNC Machining, Drilling, Laser Machining, Micro Machining, Milling, Screw Machining, Swiss Machining, Turning
- Features: Midwest US Only, North America, United States Only
- Secondary Operations: Painting / Coating, Polishing
-
Supplier: American Swiss Products Co., Inc.
Description: American Swiss Products is your first choice for high precision, Swiss screw machine components and turned parts. From fortune 500 companies to small entrepreneurial start-up companies, we have become an integral partner to customers in such industries as electronics,
- Diameter: 1" - 3", Less than 1"
- CNC Machining: 3-axis Machining, Broaching, Deep Hole Drilling, Drilling, Honing, Jig Boring, Milling, Screw Machining, Swiss Machining, Turning
- Materials: Aluminum, Brass, Bronze, Carbide, Ceramics, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating
-
Supplier: PSI Extrusions
Description: ALUMINUM FABRICATION AND MACHINING SERVICES PSI Extrusions delivers turnkey parts through a wide range of in-house fabrication services: CNC machining (VMCs) Full CAD/CAM capabilities Extensive OBI punching capacity Precision sawing Hardware installation Part marking Bending We maintain a
- Diameter: 1" - 3", 3" - 6", Greater than 48", Less than 1"
- CNC Machining: 3-axis Machining, Broaching, Drilling, Etching / Chemical Milling, Milling
- Materials: Aluminum
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Painting / Powder Coating, Welding
-
Supplier: Aztalan Engineering, Inc.
Description: Aztalan Engineering is your single-source for precision machining and assemblies. We simply love the challenge of solving problems associated with the design and manufacturing of precision machined parts, and have over 30 years of experience and success working with quality clients all
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Drilling, Milling, Swiss Machining, Turning
- Materials: Aluminum, Brass, Bronze, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Prototype Services, Reverse Engineering
-
Supplier: Cir-Q-Tek
Description: state of the art technology for advanced computerized tooling, die-casting, machining, and surface finishing. Our efficient process management ensures that we deliver a quality product. Our capabilities include: Die-casting machines ranging from 125Tto 1650T Precision class CNC
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Deep Hole Drilling, Drilling, Electrode EDM, Etching / Chemical Milling, Honing, Jig Boring, Laser Machining, Milling, Screw Machining, Swiss Machining, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Pride Manufacturing, Inc.
Description: Precision Manufactured Parts At Pride Manufacturing we take PRIDE in what we do. Whether it is one piece or 100,000 we will give your job the detailed attention you would expect from professional machinists and fabricators. With over 300 years experience within our staff you can be assured
- Materials: Aluminum, Brass, Bronze, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: CNC Machining, Drilling, ID / Internal Grinding, Milling, OD / External Grinding, Surface Grinding, Swiss Machining, Turning
- Specialty Machining: Casting Machining, Forging Machining, Jigs and Fixtures, Micro Machining, Tool & Die Manufacturing
-
Supplier: IRD Glass
Description: IRD Glass is a World Class Supplier of precision glass, optical and ceramic components. For over twenty five years, IRD Glass has served the aerospace, defense, sensor, machine vision, laser, technical glass, optical, process control and medical industries (to name just a few). Their
- Special Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Micro Machining Capabilities: CNC Machining, Drilling, Milling, Turning
- Materials: Ceramics, Glass, Glass Ceramics, Quartz, Sapphire / Ruby
- Features: ID / Internal Grinding, Micro Machining, Midwest US Only, North America, OD / External Grinding, Other, Reverse Engineering, Surface Grinding, United States Only
Find Suppliers by Category Top
Featured Products Top
-
compliance. Our portfolio includes high-performance ALLROUNDER injection molding machines, integrated automation systems, digital manufacturing solutions, and clean-room production concepts tailored specifically for medical applications. From standalone machines to fully automated turnkey (read more)
Browse Molding Machines Datasheets for ARBURG -
issues such as: – Slight image instability – Unstable laser beam alignment or positioning – Increased sensitivity to vibration during high-magnification observation or precision measurement – Reduced positioning or measurement (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC -
supervision can further reduce efficiency and consistency in precision applications. This glass wire cutting machine is engineered for controlled and reliable processing: • High (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Top Seiko provides high precision and micro machining services for a wide variety of exotic hard materials. With our well-equipped & maintained facilities combined with our in-depth knowledge and extensive machining experience of hard materials, we manufacture the highest quality (read more)
Browse CNC Machining Services Datasheets for Top Seiko Co., Ltd. -
Cutting Laser Systems Achieve fast, high-precision cuts with our fiber cutting lasers. Featuring a non-contact process that minimizes distortion and post-processing, these systems excel even in handling intricate contours while maintaining a controlled heat-affected zone (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Isotech, Inc. -
DALSA’s Sapera Vision Software provides field-proven image acquisition, control, image processing, and artificial intelligence functions to design, develop and deploy high-performance machine vision applications such as surface inspection on metal plates, location and identification of hardware (read more)
Browse Machine Vision Software Datasheets for Teledyne DALSA -
high-speed CNC machining process for a high-precision finish. What is CNC milling? It is a form of computer numerical controlled (CNC) machining, utilizing a rotating cylindrical cutting tool which drills away at the work-piece. It is the (read more)
Browse Industrial Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Engineering Context Prism cutting in optical materials such as BK7, fused silica, sapphire, and crystal glass places high demands on angle accuracy, surface integrity, and material utilization. Conventional blade cutting or reciprocating (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
At Vooner, we’ve been leading the way in designing advanced shower systems tailored specifically for the paper industry for over 30 years! Our expertise ensures effective solutions for every application on a paper machine, including: • Felt Cleaning Showers (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
Great Ceramic’s Precision Ceramic Machining Solutions deliver industry-leading accuracy and reliability for advanced technical ceramics. Leveraging decades of expertise and state-of-the-art equipment, we transform hard, brittle ceramic materials into complex components that perform under (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD.
More Information Top
-
Precision milling of tungsten carbide with micro PCD milling tool
The experiments are conducted on a high precision micro milling machine developed by the Nanjing University of Aeronautics and Astronautics [20].
-
Fabrication of continuous flow microfluidics device with 3D electrode structures for high throughput DEP applications using mechanical machining
In fabrication of both devices, robust, durable, and reusable molds are fabricated by high precision machining ( micro milling ) and can be utilized many times.
-
A hybrid approach for fabrication of polymeric BIOMEMS devices
The mold inserts were fabricated using a KERN high precision micro - milling machine (Kern Micro-und Feinwerktechnik GmbH & Co. KG, Murnau-Westried, Germany).
-
Proceedings of the 36th International MATADOR Conference
Fig 1. illustrates the conceptual design of a high - precision micro - milling machine tool, including a pagoda structure, the high speed air bearing spindle, two HR8 ultrasonic motors, three laser diffraction grating interferometer systems (LDGI), a micro dynamometer, a coaxial counter-balance …
-
Superhydrophobic surface prepared by micromilling and grinding on aluminium alloy
The miniature high speed precision micro - milling machine tool is mainly composed of numerical control system, high speed spindle, X-Y-Z precision motion stages, cooling system and micromilling cutter.
-
Industrial Materials - Applications, Products, and Technologies
Fanuc has recently commercialised ‘Robonano’ achieving ultra high precision micro - machining with milling , shaping and grinding and capable of producing mirrors, gratings, lenses…etc. The linear axes have a resolution of 1 nm while rotary axes have 0.0001o, but the machine is …
-
http://dspace.mit.edu/bitstream/handle/1721.1/29898/50616719-MIT.pdf?sequence=2
Etching - Wet Isotropic High precision Micro - machining Laser milling / abrasion Structuring .
-
Technical comparison of micro-electrodischarge machining, microdrilling, and copper vapor laser machining for the fabrication of ink jet nozzles
In this study a Kern 2216 CNC high precision micro milling and drilling machine was used.
-
http://theses.ucalgary.ca/bitstream/11023/179/2/ucalgary_2012_khalilian_sina.pdf
Recently, the increasing use of injection moulding process has been facilitated by high precision micro milling for the mould machining .
-
Fabrication and characterization of polymer microprisms
In this research, a KERN MMP high precision micro - milling and drilling machine (KERN Micro-und Feinwerk- technik GmbH & Co. KG, Germany) was used to form a brass master mold insert.
Indicates content that may require registration and/or purchase.