Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Chromalox
Description: Steam Pressures to 135 psig Steam Capacity (452 - 4,882 Lbs/Hr @ 0 - 135 psig) 150 - 1,620 kW (512 - 5,527 Mbh) 208, 240 and 480 Volt, 1 and 3 Phase See Catalog Page PDF for more information Third-party certifications: UL Listed, S
- Heat Output (Capacity): 511,770.7267144319 to 5,527,123.848515864 BTU/hr
- Maximum Pressure: 135 psi
- Features: ASME Certified, Commercial / HVAC, Deaerator / Separator, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Sussman Electric Boilers
Description: Sussman SVS Electric Boilers are safe, versatile easy to-use heat sources for low or high pressure steam. Applications include steam for: CHEMICAL TANKS REACTORS, DISTILLATIONS & AUTOCLAVES DYESTUFFS FOOD PROCESSING JACKETED VESSELS FOR PROCESSES PIPE TRACING
- Heat Output (Capacity): 716,479.0174002047 to 5,527,123.848515864 BTU/hr
- Maximum Pressure: 150 psi
- Features: ASME Certified, Commercial / HVAC, Safety Valve
- Fuel Type / Heat Source: Electric
-
Supplier: Acme Engineering Products
Description: The model CEJS High Voltage Electrode Steam Boiler is the proven leader with more hours of operating experience over a wide range of applications than any competitor. The CEJS electrodes are vertically mounted around the inside of the pressure vessel which enables the
- Heat Output (Capacity): 6,823,609.689525759 to 221,767,314.90958714 BTU/hr
- Maximum Pressure: 75 to 500 psi
- Efficiency: 99.9 %
- Features: ASME Certified, Deaerator / Separator, Monitor / Controller, Safety Valve, Skidded / Packaged
-
-
Supplier: Chromalox
Description: Steam Pressures to 135 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 135 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 & 3 Phase ASME Section I Pressure Vessel Carbon Steel Code “M” 0.430 Dia. Copper Sheath Heating Elements One or Two Operating Controls Manual
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 135 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: INDECK Power Equipment Company
Description: Indeck "D" Series watertube boilers are designed to reduce overall project cycle time and to lower steam generating equipment costs. Capacity Range The "D" Series watertube steam generator is capable of producing up to 500,000 Ib steam/hr at design pressures up to
- Maximum Pressure: 150 to 2,000 psi
- Features: ASME Certified, Low Emissions, Superheater
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil, Waste Heat / Indirect
- Type: Steam
-
Supplier: Alfa Laval Inc.
Description: For supplying steam needed in deodorization processes and the physical refining of oils and fats. The High Pressure Natural Circulation (HPNC) steam boiler is designed to provide the high-pressure and high-temperature steam essential for
- Heat Output (Capacity): 426,475.6055953599 to 8,529,512.111907199 BTU/hr
- Maximum Pressure: 1,305.3393 psi
- Fuel Type / Heat Source: Oil
- Type: Steam
-
Supplier: Thermon, Inc
Description: source for low or high pressure steam in industrial, commercial or space heating applications. This boiler's design has seta new standard of reliability proven by thousands of installations. VHSB The Caloritech™ VHSB Electric Steam Boiler features a vertical
- Features: ASME Certified, Monitor / Controller
- Fuel Type / Heat Source: Electric
- Type: Steam
- Orientation: Vertical
-
Supplier: Accuris
Description: BOILERS, STEAM, HIGH PRESSURE, NAVAL SHIP PROPULSION
-
Supplier: Alfa Laval Inc.
Description: Aalborg OC is a high performance, combined oil and exhaust gas-fired boiler with a high capacity. The product is quick and easy install. Aalborg OC is a high performance, combined oil and exhaust gas-fired boiler, with a 0.75-5 t/h capacity of the oil-fired section
- Maximum Pressure: 130.53393 psi
- Fuel Type / Heat Source: Oil, Waste Heat / Indirect
- Type: Steam
- Technology: Steam Generator
-
Supplier: Accuris
Description: BOILER, STEAM, HIGH PRESSURE, WATER TUBE TYPE, AUXILIARY-NAVY SHIPBOARD
-
Supplier: Accuris
Description: BOILER, STEAM, HIGH PRESSURE, WATER TUBE TYPE (AUXILIARY-SHIPBOARD USE)
-
Supplier: Accuris
Description: BOILERS, STEAM, HIGH PRESSURE, AUXILIARY FIRE TUBE TYPE NAVAL SHIPBOARD
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco BCV31 is a pneumatically operated control valve for the blowdown of steam boilers. It is normally used with a controller as part of an automatic TDS control system, though it can also be used for other high pressure drop flowrate applications. The
- Pressure Rating: 87.02262 psi
- Media Temperature: 462.2 F
- Number of Ports/Ways: 2
- Features: Bolt Flange, ISO, Other
-
Supplier: INTEC Energy Systems
Description: High pressure steam generators as single flame-tube boilers with a performance of up to 17.5 t/h with light oil and 22.8 t/h with natural gas. Based on a furnace heat input of 14.0 MW with light fuel oil and 18.2 MW with natural gas, in accordance with the 97/23/EU
-
Supplier: Chromalox
Description: Steam Pressures to 250 psig or 450 psig (17.2 Barg or 31 Barg) Steam Capacity from 3,466 to 33,032 lbs / hr 1,150 - 10,960 kW 117 - 1,114 bhp 3,924 - 37,393 Mbh 4,160 - 6,600 Volts, 3ph ASME Section I Pressure Vessel Carbon Steel, Code "S" INCOLOY® 800 Sheath Heating
- Heat Output (Capacity): 3,923,575.571477311 to 37,393,381.098601155 BTU/hr
- Maximum Temperature: 406 to 460 F
- Maximum Pressure: 250 to 450 psi
- Type: Steam
-
Description: Description The 5214 series high-performance steam safety valve is suitable for steam overpressure protection of power boilers, once-through boilers, reheaters, and other equipment and pipelines. Designed and manufactured according to ASME I standards. Size:
- Valve Size: 2 to 10 inch
- Valve Type: Directional Valves, Pressure Relief Valves, Safety Valves
- Media: Steam
-
Supplier: Cleaver-Brooks
Description: The CB dryback design includes 5 square feet of heating surface per boiler horsepower with maximum guaranteed efficiencies. This package includes a pressure vessel, integral burner, and controls, including our LevelMaster low-water control on high-pressure steam
- Heat Output (Capacity): 38,178.09621289662 to 254,520.64141931076 BTU/hr
- Maximum Pressure: 15 to 250 psi
- Technology: Composite / Hybrid, Firetube / Scotch Marine
- Features: Economizer, Low Emissions
-
Supplier: CSA Group
Description: Boilers, pressure vessels, pressure piping and fittings pose potential health and safety risks if they are not designed, installed, operated and/or maintained in accordance with the latest edition of B51. Potential health and safety hazards of leaking vessels include fires,
-
Supplier: CSA Group
Description: Preface This is the second edition of CSA B140.7, Oil-burning equipment: Steam and hot-water boilers. This edition combines and replaces CSA B140.7.1-1976, Oil-Fired Steam and Hot-Water Boilers for Residential Use, and CSA B140.7.2-1967, Oil-Fired Steam and
-
Supplier: Cleaver-Brooks
Description: together Maintenance is made easy with specially designed access to each unit on the skid Standard and custom packages are available specific to your application Portable Firetube Boiler Solution High-pressure steam, low-pressure installation Saves costs and
- Technology: Firetube / Scotch Marine
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Orientation: Horizontal
- Features: Skidded / Packaged
-
Supplier: INDECK Power Equipment Company
Description: processes can be recovered to reduce energy consumption. Capacities from 5,000 to 600,000 Ib/hr steam are possible utilizing high pressures and temperatures. Waste heat recovery from combustion turbines below 19MW Waste heat recovery from a variety of processes including
- Type: Steam
- Fuel Type / Heat Source: Waste Heat / Indirect
-
Supplier: Sussman Electric Boilers
Description: provides a safe, reliable energy- efficient method for a multitude of industrial applications where house steam or dedicated-boiler steam is available. Suitable for almost any environment, the SSH is designed for freestanding and in-line superheating including these features:
- Maximum Temperature: 1,000 F
- Maximum Pressure: 300 psi
- Features: ASME Certified, Superheater
- Fuel Type / Heat Source: Electric
-
Supplier: Sussman Electric Boilers
Description: when a larger boiler is shut down or unavailable. The automatic electronic liquid level controller meets all UL and ASME requirements. A main waterline pressure 10 psig greater than the operating pressure of the steam generator is required for automatic water feeding. All
- Heat Output (Capacity): 10,235.414534288639 to 68,236.0968952576 BTU/hr
- Maximum Pressure: 100 psi
- Features: ASME Certified, Commercial / HVAC, Other, Safety Valve
- Fuel Type / Heat Source: Electric
-
Supplier: Cleaver-Brooks
Description: together Maintenance is made easy with specially designed access to each unit on the skid Standard and custom packages are available specific to your application Portable Firetube Boiler Solution High-pressure steam, low-pressure installation Saves costs and
- Technology: Firetube / Scotch Marine
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Orientation: Horizontal
- Features: Skidded / Packaged
-
Supplier: Cleaver-Brooks
Description: The CEJS electrode boiler design includes a fully automated PLC that provides modulation and control to produce high volumes of steam. Simple to operate and maintain, all electrical energy is converted to heat. Automatic controls reduce the operating personnel requirements. No
- Maximum Pressure: 100 to 500 psi
- Fuel Type / Heat Source: Electric, Gas (Natural / Propane)
- Features: Low Emissions
- Technology: Water Tube
-
Supplier: INTEC Energy Systems
Description: oil distilleries (splitting) where the steam comes in direct contact with the product. The ERK-HP boiler is superior to all steam generators without a drum since it is the only high pressure steam generator which guarantees absolute dry and pure saturated
-
Supplier: Watts
Description: Series 1156F High Capacity Feed Water Pressure Regulators are for use in commercial and residential hydronic heating systems to fill the boiler and piping system with water, and to maintain water pressure in the system at all times. It also provides make-up water to the
- Valve Size: 0.5 inch
- Port Size: 0.5 inch
- Features: Regulators
- Media: Steam, Water
-
Supplier: WATTCO
Description: different types of steam and hot water boilers. Low-pressure steam boilers are limited to 15 psig and are predominantly used in common heating practices such as comfort heating. High-pressure boilers are used for more intense applications and
- kWatts: 5 to 3,000 kW
- Heating Capacity: 5 to 3,000 kW
- Applications: Caustic Solutions, Clean Water Heating, Lightweight Oils & Degreasing Solutions, Medium Weight Oils, Process Waters
- Sleeve (Sheath) Material: Copper, Nickel Alloy, Stainless Steel, Steel
-
Supplier: ProSonix Corporation
Description: the need for a steam pressure control valve on steam line. Precise Temperature Control - +/- 1°F temperature control. Design Specifications: Multi-port Radial Jet Diffuser design Fully modulated steam control with variable area Jet Diffuser Suitable for steam
- Heater Type: Inline Heater, Steam Injection Heater, Water Heater
- Features: Other, Process Waters
- Sleeve (Sheath) Material: Stainless Steel, Steel
-
Supplier: Schutte & Koerting
Description: Heating of dimethyl amine with steam in chemical processing. Used in the acid cleaning steam associated with boilers in power generation. Heating of green liquor with steam in paper processing.
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Micro Sensor Co., Ltd.
Description: high temp pressure sensor and transducer uses a high-temperature pressure sensor as a sensing element. The media is transferred onto the sensor through heating cooling parts, and the high-accuracy amplified circuit board is in a stainless steel housing,
- Working Pressure Range: 1.450377 to 14,503.77 psi
- Pressure Measurement: Absolute, Gauge
-
Supplier: Schutte & Koerting
Description: Direct Contact, High Capacity, Multi-Spray Steam Heater is suitable for very large quantities of hot water, a top vapor inlet is required, and steam pressure is atmospheric or above. Water is distributed peripherally to a series of converging spray nozzles which disperse
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Armstrong International
Description: Armstrong unfired steam generators (USGs) are designed to produce pressurized clean steam using boiler steam or high-temperature hot water as an energy source. Typical uses for this clean steam include humidification, sterilization, pharmaceutical
-
Supplier: Watts
Description: Series B1156F Bronze High Capacity Feed Water Pressure Regulators are for use in commercial and residential hydronic heating systems to fill the boiler and piping system with water, and to maintain water pressure in the system at all times. It also provides make-up water
- Valve Size: 0.5 inch
- Port Size: 0.5 inch
- Primary Material: Brass / Bronze
- Features: Regulators
-
Supplier: Watts
Description: Series Figure 31 Steam Safety Relief Valves are ASME section I valves used on steam boilers with operating pressures from 5 to 250psi (.34 to 17.2 bar). Series Figure 31 is a high capacity safety relief valve with a top guide and full nozzle. It consists of a
- Valve Type: Pressure Relief Valves, Safety Valves
- Media: Steam, Water
Find Suppliers by Category Top
Featured Products Top
-
High Voltage Jet Type Electrode Steam Boilers 4.16 KV to 25 KV The model CEJS High Voltage Electrode Steam Boiler is the proven leader with more hours of operating experience over a wide range of (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
The model CEJS High Voltage Electrode Steam Boiler is the proven leader with more hours of operating experience over a wide range of applications than any competitor. The CEJS electrodes are vertically mounted around the (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
A compact, reliable source of steam for space and process heating, these immersion element boilers are virtually 100% energy efficient. They are completely packaged boilers ideally suited for applications requiring from 30 to (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
with glycol) pressure. If the pressure is too high, there is a risk of damage or leakage to the hydronic system. If the pressure is too low, there is a risk of damaging the heat exchanger inside the boiler. An unreliable system will lead to higher costs (efficiency loss and maintenance (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
ACME boilers have unlimited application possibilities wherever a need for process or space heating exists and they can be connected directly to the high-voltage power distribution network. View product details on our high voltage electrode boilers. (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
For the past 45 years, ACME-AEP has manufactured the key components of auxiliary boiler systems, namely boilers, superheaters, secondary pressure vessels, and associated control systems. Power generation projects require an auxiliary boiler system to provide steam on start (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
For the past 45 years ACME-AEP has manufactured the key components of auxiliary boiler systems, namely boilers, superheaters, secondary pressure vessels and associated control systems. Power generation projects require an auxiliary boiler system to provide steam on start-up, during (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
pressure to suit Voltages up to 20 KV, direct on line as above Economical electrical installation directly at high volt-age, pre-wired for installation close to existing buildings. Can be supplied in packaged boiler room system. Completely independent pre-pipped and (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
ACME Electric Steam Superheaters are available for use with steam boilers as auxiliary pieces of equipment. Our superheaters are all custom-made and built to meet the specific design requirements of each (read more)
Browse Gas Transmitters Datasheets for Acme Engineering Products -
High-Temperature Safety Valves for Industrial Pressure Protection Industrial steam systems and high-pressure pipelines require reliable safety valves capable of operating (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
Solve High-Pressure Boiler Water Challenges
Every plant with boilers or steam turbines faces the issue of corrosion, but if your application requires high-pressure boilers using high-purity water, the challenge doubles. Most general-purpose pH sensors, which are the first line of certainty that your water treatment is balanced and on track
-
St. Mary's Janesville Hospital Benefits from Hybrid Boiler System Controlled by Cleaver-Brooks HSC
In 2011, SSM Health Care of Wisconsin built St. Mary's Janesville Hospital in Janesville, Wis., a 50-bed community hospital that spans 175,000 sq. ft. The design of this state-of-the-art facility, engineered by Erdman Engineering, based in Madison, Wis., required the use of both high-pressure steam
-
Bringing Energy Efficiency and Cost Savings to Veteran's Facilities
, and steam flow in your major operations, especially in boilers and steam flow systems. Flow energy is defined as "flows that cost money," like natural gas, compressed air, water and steam. Since none of these commodities are "free," VA facilities managers must strive to measure their "energy" usage
-
Tube Expansion Issues and Methods (.pdf)
Tight, durable seating of tubes in tubesheets is one of the critical functions in manufacturing heat exchangers for high pressure steam generators, boilers for conventional power generation, food and pharmaceutical processing systems and condensers. In selecting the best method for expanding
More Information Top
-
Federal Register > Wednesday, August 9, 2000 > [65 FR 48838] Energy Efficiency Program for Certain Commercial and Industrial Equipment: Test Procedures and Eff...
… assembly, its application (e.g., space heating/conditioning, service water heating, industrial processing, and utility applications), its capacity (size), and its operating characteristics (e.g., low pressure steam and hot water heating boilers, high temperature hot water boilers, and high pressure steam boilers ).
-
Federal Register > Thursday, October 21, 2004 > [69 FR 61949] Energy Efficiency Program for Certain Commercial and Industrial Equipment: Test Procedures and Ef...
… of shipment and assembly, application (e.g., space heating/conditioning, service water heating, industrial processing, and utility applications), capacity (size), and operating characteristics (e.g., low pressure steam and hot water heating boilers, high temperature hot water boilers, and high pressure steam boilers ).
-
States > Arkansas > State > Regulations > Department of Labor > Boiler Inspection Division > [ARREGS dol-bid/10] 010 - Administrative Regulations of the Boiler...
All boilers shall be inspected as follows: High pressure steam boilers shall be inspected internally and externally at least once each year.
-
Solid Waste Technology and Management
High Pressure Steam Boiler .
Indicates content that may require registration and/or purchase.