Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: 3X Motion Technologies Co., Ltd
Description: The GB90 Series (90ZYT-152-24-422) Brushed DC Geared Motor is a 24V DC high-torque geared motor designed for heavy-duty, low-speed industrial drive applications. Featuring a 90mm motor diameter and 152mm body length, the motor operates under S1 (100%) continuous
- Other Output Power: 0.11793939387144815 HP
- Continuous Current: 5.5 amps
- Continuous Torque: 1,769.9115044247785 In-lbs
- Gearbox Ratio: 422 : 1
-
Supplier: Autotrol Corporation
Description: A powerful permanent magnet synchronous motor in a very compact package. Delivers 500 ounce-inches of torque at 1 RPM. Speeds available from 1/2 RPM to 240 RPM. Suitable for many instrument and industrial applications. AC Gear Motor - Model 500 Features Compact package
- Continuous Current: 0.013 to 0.111 amps
- Continuous Torque: 28.125 to 31.25 In-lbs
- Shaft Size: 0.1245 to 0.469 inch
- Shaft Speed: 0.5 to 240 rpm
-
Supplier: TiMOTION Technology
Description: use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 12V DC, 24V DC, or 36V DC Maximum speed:107RPM (±5%) after gear reduction Torque: 15Nm after gear reduction IP rating: Up to IP66 Operational
- Other DC Voltage: 12 to 36 VDC
- Continuous Torque: 132.743362831858 In-lbs
- Shaft Size: 0.4724412 inch
- Shaft Speed: 107 rpm
-
-
Supplier: Eaton Hydraulics Group
Description: temperatures Series circuit capability Reduces system costs when compared to parallel circuit designs Technical Information A high pressure (5800 psi) and high flow (70 GPM) Geroler motor Displacement: 21.0 – 41.3 in3/r (344 - 677 cm3/r ) Torque: Up to 25602 in lbs. (2893
- Operating Torque: 25,601.7699115044 In-lbs
- Operating Pressure: 5,800 psi
- Motor Type: Internal Gear
-
Supplier: SKF/Global
Description: SKF LGHP 2 is a premium quality mineral oil based grease, using a modern Polyurea (di-urea) thickener. It is suitable for electric motors and similar applications. Extremely long life at high temperatures Wide temperature range Excellent corrosion protection High
- Kinematic Viscosity (@ 40°C): 96 cSt
- Operating / Use Temperature: -40 to 302 F
- Applications: Bearings, Compressors / Piston Pumps, Machine / Gears, Process Equipment
- Type / Function: Grease / Gel, Lubricant
-
Description: build up or sparks make air motors ideal for use in flammable or explosive applications. Instantly reversible: A four-way valve allows instant motor reversal (on reversible units) with the turn of a valve. Cool Running: A running air motor expands air, allowing motors to
- Required Torque: 0 to 152 Ft-lbs
- Maximum Air Pressure: 90 psi
- Air Consumption: 270 SCFM
- Rated Free Speed (output): 1,450 rpm
-
Supplier: Pittman Motors
Description: Pittman spur gearboxes feature sintered steel gears to best compliment our offering of DC brush and brushless motors. These gearboxes are integrated directly with Pittman motors to offer greater flexibility to the design engineer. Spur gearboxes are offered with sleeve or ball
- Gear Ratio: 5.9 to 4,732.5 (X : 1)
- Reducer Style: Motor Mount / Gearhead
- Shaft Alignment: Parallel In-line
- Reducer Output: Solid Shaft
-
Description: 17RA and 17RB series, spur gear, Multi-vane Air Motors. 2.20 hp to 2.30 hp (1.64 to 1.72 Kw). 36 rpm to 950 rpm with adjustability through air controls. Ideal for low rpm / high torque applications. Features Will not burn out: Air motors can be stalled or overloaded for
- Required Torque: 0 to 545 Ft-lbs
- Maximum Air Pressure: 90 psi
- Air Consumption: 100 SCFM
- Rated Free Speed (output): 69 rpm
-
Description: build up or sparks make air motors ideal for use in flammable or explosive applications. Instantly reversible: A four-way valve allows instant motor reversal (on reversible units) with the turn of a valve. Cool Running: A running air motor expands air, allowing motors to
- Required Torque: 0 to 3.5 Ft-lbs
- Maximum Air Pressure: 90 psi
- Air Consumption: 41 SCFM
- Rated Free Speed (output): 3,500 rpm
-
Supplier: Western Analytical Products
Description: port-to-port volume of the valve. Two biocompatible injection valve options are available: Long-Life Ceramic Featuring ceramic-to-ceramic sealing surfaces, these long-life valves have been tested to over one million actuations with no change in performance (Tested using room-temperature water
- Valve Type: Injection Valves
-
Supplier: Western Analytical Products
Description: port-to-port volume of the valve. Two biocompatible injection valve options are available: Long-Life Ceramic Featuring ceramic-to-ceramic sealing surfaces, these long-life valves have been tested to over one million actuations with no change in performance (Tested using room-temperature water
- Valve Type: Injection Valves
-
Supplier: Clark Solutions
Description: housing of the pump and the internal metal parts are AISI 316L .In/Out ports have 1/4' NPT female threads. The gears are available in PTFE or PEEk™. The driving magnet is rare earth type, capable of driving the pump at high pressure. The quality of the materials of the assembled
- Maximum Discharge Flow: 1.0566666666666666 GPM
- Maximum Discharge Pressure: 290 psi
- Discharge Size: 0.25 inch
- Media Temperature: 248 F
-
Description: custom engineered – application specific cyber special motors are custom-designed for use in the world's most extreme environments including highest temperature extremes, ultra-high vacuum and nuclear radiation conditions. Put cyber special motors where you need reliable
- Motor Type: AC Motor, DC Motor
- Features: Geared
-
Supplier: SKF/Global
Description: SKF LGLT 2 is a fully synthetic oil based grease using lithium soap. Its unique thickener technology and low viscosity oil (PAO) provide excellent lubrication performances at low temperatures –50 °C (–60 °F) and extremely high speeds (n dm values of 1,6 x 106 can be reached). Low
- Kinematic Viscosity (@ 40°C): 15 cSt
- Operating / Use Temperature: -65 to 230 F
- Features: Bearings, Lubricant
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Koford Engineering, LLC
Description: • High performance slotless brushless motors for military, aerospace, medical/den-tal, electric power tools, and industrial applications •Medium and long lengths available •Speeds up 200,000 rpm • Autoclavable versions for surgical/dental applications • Vacuum versions suitable for
- Other DC Voltage: 12 to 48 VDC
- Gearbox Efficiency: 92 %
- Shaft Size: 0.1179 inch
- Diameter / Width: 0.86 inch
-
Supplier: Newport MKS
Description: The GTS70 high-precision linear stage is engineered to provide outstanding trajectory accuracy in a compact, robust, and cost effective package with 100 nm Minimum Incremental Motion. Featuring anti-creep crossed roller bearings via geared retainers, a high-torque DC motor, and
- Stroke or X-Axis Travel: 2.755907 inch
- Rated Speed: 1.968503937007875 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: The GTS150 high-precision linear stage is engineered to provide outstanding trajectory accuracy in a compact, robust, and cost effective package with 100 nm Minimum Incremental Motion. Featuring anti-creep crossed roller bearings via geared retainers, a high-torque DC motor, and
- Stroke or X-Axis Travel: 5.905515 inch
- Rated Speed: 1.968503937007875 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Supplier: Hymark/Kentucky Gauge
Description: Labyrinth-sealed gears with a degree of efficiency > 99% High temperature gears for ambient temperatures up to 300°C Double gears with two transmission ratios Let us now what you need!
- Gearing: Bevel / Miter
- Reducer Style: Motor Mount / Gearhead
- Shaft Alignment: Right Angle
- Reducer Output: Solid Shaft
-
Supplier: Lovejoy, Inc.
Description: High load capacity Compact size Operate in Wide Temperature Range Lovejoy offers a variety of designs and models in its gear coupling family. From standard, off-the-shelf stock to new, high speed, special designs-Lovejoy can satisfy your gear coupling needs.
- Bore Diameter: 1.25 to 12.5 inch
- Coupling Diameter: 3.31 to 20.5 inch
- Coupling Length: 31.13 to 25 inch
- Angular Misalignment: 0.25 to 0.5 degrees
-
Supplier: ALMiG USA Corporation
Description: cabinet. Colours light grey (RAL 7035) and sky-blue (RAL 5015) Main switch installed external or internal The compressor is equipped with the following features: Electrical drive through high performance motor Power transmission from drive motor to air end trough a extremely
- Discharge / Operating Pressure: 190 psi
- Flow Capacity: 150 to 2,500 SCFM
- Horse Power: 50 to 700 HP
- Lubrication Style: Lubricated
-
Supplier: Mobil Industrial Lubricants
Description: performance under severe high- and low-temperature conditions. Proven performance for mining and quarrying equipment Mobil SHC Gear OH Series provides powerful protection in OHV wheel motor drives subject to severe duty cycles and extreme climates. Its advanced
- Kinematic Viscosity (@ 40°C): 680 cSt
- Viscosity Index: 193
- Pour Point: -38.2 F
- Flash Point: 451.4 F
-
Supplier: C.I. Takiron Corporation
Description: Description of Gearheads ●What is a gearhead? This mechanism reduces the rotational speed and increases torque by connecting to the output shaft of the motor. There are two main types: the spur gear head, which has a simple structure and high efficiency, and the planetary
- Gear Ratio: 144 (X : 1)
- Output Torque: 1.128318584070796 In-lbs
- Reducer Style: Motor Mount / Gearhead
- Gearing: Planetary
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: This motor was especially designed for applications where high torque to volume ratio is needed. Peak torque obtained on the axis at nominal voltage of 26 V DC is 0.27 N*m. Pinion gear according to customer requirements. Available in different housings, or frameless. Is conform
- Other DC Voltage: 28 VDC
- Continuous Current: 0.43 amps
- Continuous Torque: 2.38938053097345 In-lbs
- Shaft Speed: 13,500 rpm
-
Description: 1. Description TVPC temperature speed controller is consist of two main assemble ① TVP temperature probe, ② TVPS magnetic sensor, the TVP temperature probe is mounted on fluid coupling. TVPC temperature speed controller can be in place of thermal trip switch, and offered
-
Description: The high efficient Parker bent axis design motors, with unique spherical piston concept gives thermal shock resistance. The motors are rated up to 480bar pressure levels, and speeds up to 7300rpm. The well proven gear synchronization and double tapered bearing concept
- Operating Speed: 3,150 rpm
- Operating Pressure: 6,960 psi
- Motor Type: Axial Piston
-
Supplier: Marposs Corp
Description: windscreen wiper motors), brushless motors, geared motors, swing and sliding gate motors, shutter and blind motors, and specialised motors such as synchronous reluctance motors. Marposs E.D.C. can also supply customised systems for testing multiple
-
Supplier: Dupont Molykote
Description: equipment Utility disconnect switch contacts Plastic electric clock motors Maximum-demand meters, power-factor meters, watt-hour meters Windshield wiper motor gears Photographic, optical and surveying equipment Oscillographs, geophysical and light, low-torque instruments Starter
- Kinematic Viscosity (@ 40°C): 100 cSt
- Operating / Use Temperature: -100 to 400 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.97 specific gravity
- Features: Bearings, Lubricant
-
Supplier: Dupont Molykote
Description: Lubricants for antifriction bearings and plastic and rubber parts Phenyl-methyl silicone grease for extreme low temperatures FEATURES Resistance to oxidation, moisture and corrosive atmospheres Inertness Good shear stability Wide service temperature range: Molykote® 33 Extreme Low
- Kinematic Viscosity (@ 40°C): 100 cSt
- Operating / Use Temperature: -100 to 400 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.97 specific gravity
- Features: Bearings, Lubricant
-
Supplier: Cole-Parmer
Description: improvements and compact size are achieved with NdFeB magnets. Control speed by using a 0 to 5 VDC input signal. Drives feature thermal and overload protection. | |Choose a system with a suction shoe pump head to self compensate for wear, temperature, and pressure, and to maintain high
- Pump Type: Gear Pumps
-
Supplier: Cole-Parmer
Description: improvements and compact size are achieved with NdFeB magnets. Control speed by using a 0 to 5 VDC input signal. Drives feature thermal and overload protection. | |Choose a system with a suction shoe pump head to self compensate for wear, temperature, and pressure, and to maintain high
- Pump Type: Gear Pumps
-
Supplier: SKF/Global
Description: SKF LGET 2 is a synthetic fluorinated oil based grease, using a PTFE thickener. It is especially suitable for applications at extremely high temperatures from 200 °C (390 °F) up to 260 °C (500 °F). Long life in aggressive environments such as very reactive areas with a presence of
- Kinematic Viscosity (@ 40°C): 400 cSt
- Operating / Use Temperature: -40 to 500 F
- Industry Applications: Automotive / Transportation, Food Grade / Contact (FDA H1), Machine / Gears
- Features: Bearings, Lubricant
-
Supplier: Cole-Parmer
Description: improvements and compact size are achieved with NdFeB magnets. Control speed by using a 0 to 5 VDC input signal. Drives feature thermal and overload protection. | |Choose a system with a suction shoe pump head to self compensate for wear, temperature, and pressure, and to maintain high
- Pump Type: Gear Pumps
-
Supplier: Glas-Col, LLC
Description: rotation and repeatability, reduced motor temperature, and reduced noise thanks to filtered circuitry. A switch for reversing pestle direction during homogenizing or allowing either motor shaft to rotate in the proper direction for use with the quick change chuck. Cord
- Capacity: 0.00007062934127574019 to 0.0014125868255148038 cubic feet
- User Interface: Analog Front Panel
- Operating Condition: Batch Operation
- Applications / Industry: Chemical Processing, Pharmaceutical Processing
Find Suppliers by Category Top
Featured Products Top
-
damage. This radial sealing is particularly useful in single direction hydraulic gear motors when, in certain conditions of use, high over-pressures will be generated at the motor output shaft. With bi (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
The PG90 Geared DC Motor from 3X Motion is purpose-built for demanding, low-speed, high-torque applications in the new energy and industrial sectors. Designed with a (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
to build up the necessary fuel pressure. A high-performance, low-weight DC Micro motor ensures consistent fuel pressure, irrespective of height, fuel levels and flight maneuvers. Research, military and increasingly industry, media and emergency (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
applications, jbj Techniques Limited manufactures high-performance electric motor pump adaptor kits designed to meet the strict safety requirements of explosive atmospheres. Certified to Directive 2014/34/EU II2GD-IM2-TX with a service temperature range of (read more)
Browse Bellhousings (pump to motor) Datasheets for jbj Techniques Limited -
requirements. Standard motors often fail to provide the flexibility and performance needed for high-precision tasks. The YHD-20RGM130-202K gear motor delivers customizable (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
-scale applications. Yunhongda YHD-20PGM310-118K planetary gear motor combines a compact DC motor with a precision planetary gearbox to deliver stable low-speed, high-torque performance. Operating from 3–12VDC, the motor provides 55RPM rated speed, 500g·cm rated torque, and up to (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
A full line of gear motors based on Sigma-7 servo motors brings precise Yaskawa servo motion to a wider variety of automation applications than ever before, especially to uses that require high torque at low output speeds. A set of gearheads has been designed to pair precisely with every (read more)
Browse Gearmotors Datasheets for Yaskawa America, Inc. - Motion Division -
A geared motor is a drive unit that integrates a motor and a gearhead (reduction gear). Its key feature is the ability to achieve low-speed, high-torque output—which cannot be obtained from a motor alone—in a space-saving design.They are used across a wide range of industries, from (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
British-made Parvalux geared motors are used in a huge range of industrial applications in almost 80 countries. We manufacture conveyor belt motors, automatic shutter motors, packaging motors and much more. When you need reliable operation, you can trust Parvalux to safely power your application (read more)
Browse DC Motors Datasheets for parvalux by maxon -
Why Choose Parvalux for Caravan Motor Movers? Caravan movers need to be designed with certain characteristics in mind in order to operate effectively and safely. Parvalux caravan mover motors are built as standard to feature high-torque, low-speed power delivery with smooth-start operation from a (read more)
Browse Gearboxes and Gearheads Datasheets for parvalux by maxon
Conduct Research Top
-
Ship's Steering Gear Motor Problem Diagnosed Using IR Technology (.pdf)
The Queen of Saanich Ro-Ro Passenger Ferry experienced a high temperature bearing problem with one of its main steering gear motors. IR analysis showed the non drive end thrust bearing as the source of the heat being generated. It was thought at the time that the bearing was in failure mode
-
Flat Motor PU1215 Series New Release
and the locked rotor torque can be increased by 25%. Before that a whole set of gears were required to increase the output torque at heavy load and high speed. Now the gear assembly can be simplified. Moreover, the temperature rise is significantly reduced by 40K. It can minimize the market return rate
-
Traditional solenoid valves are simple to install but may not be the right solution for long term reliability or high flow applications
applications to provide vastly improved flow characteristics and consistent performance. Electric actuators consist of a motor, a gear train, cams and limit switches. The electric actuator requires two electrical input signals; one to open and another to close the valve. DynaQuip actuators are available
-
Introduction
that the reader is prepared to contribute new material to the state of the art. Engineers are usually concerned with eventual implementation, and so the material presented is geared toward discrete-time systems. However, continuous-time systems are also discussed for the sake of completeness
More Information Top
-
Mechanical refrigerator for deep well sonde electronics, Phase II. Final report
HIGH TEMPERATURE GEARED MOTOR .
-
Rise In Large-Scale Application Of High Temperature-resistant Plastics In Motors And Gears
Advances in High Temperature Plastics for Motors and Gears is part of the D923 subscription service and evaluates the latest and upcoming trends in the use of high temperature-resistant plastics in motors and gears.
-
Corrosion News – Materials and Corrosion 4/2006
Die Analyse „Advances in High Tempe- rature Plastics for Motors and Gears “ geho¨rt zum Frost & Sullivan Abonnement des In- dustriebereiches „Chemikalien und Mate- rialien“.
-
International Astronautical Congress (IAF) > Mitigating Extreme Environments for In-Situ Jupiter and Venus Missions
Consequently, high temperature motors and actuators, gear boxes, position sensors, ca- bling, and mechanical devices related to drilling, sample acquisition and transfer systems are key components of in–situ Venus missions.
-
ZSA250
Applications: Missile and jet engine components, landing gears , rocket motors , shafting, high temperature fasteners.
-
Advances in High Temperature Resistant Plastics for Use in Motors and Gears (Technical Insights)
Advances in High Temperature Resistant Plastics for Use in Motors and Gears (Technical Insights .
-
STRATEGIES FOR AUTOMOBILE GEAR MATERIAL SELECTION
5 Machinable steel United States Patent 4180397 6 Plastics Gearing Selection and Application by Adams Clifford E. 7 Gear Materials, Properties, and Manufacture ByDavis Joseph R. 8 Advances in High Temperature Resistant Plastics for Use in Motors and Gears (Technical Insights) .
-
Handbook of Preservatives
Additin® RC 7135 [Rhein Chemie http://www.rheinchemie.com] Chem. Descrip.: diphenylamine derivative Uses: Used as an aminic antioxidant for hydraulic fluids; turbine and compressor oils; motor oils; gear oils, greases, high temperature chain oils .
Indicates content that may require registration and/or purchase.