-
Supplier: HydraCheck Inc.
Description: The direct gauge adaptor is designed to make the gauge connection to a pressure test coupling safe, effortless, and spill-free. The female swivel end of the direct gauge adaptor is an S12.65×1.5 connection. Use in conjunction with the S12.65×1.5 test
- Fitting Type: Adapter, Quick Coupler
- Features: Carbon & Alloy Steel, English
- Connection Type: Threaded
-
Supplier: DigiKey
Description: Pressure Sensor 30PSI (206.84kPa) Vented Gauge 0 mV ~ 100 mV Cylinder
- Working Pressure Range: 30 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 257 F
- Features: Analog Voltage, Other, Sensor, Temperature Compensation, Transducer
-
Supplier: HydraCheck Inc.
Description: pressure monitoring & oil sampling needs. Features: Available with analog or digital pressure gauges All analog pressure gauges come with protective rubber gauge boots JIC gauge port adapters with M16x2 test point (#4, #6, #8, #10, #12, #16)
- Display: Analog, Digital
- Type: Gauge
-
-
Supplier: RS Components, Ltd.
Description: Festo VAM-63-V1/0-R1/4-EN Pressure Gauge
- Vacuum Range: 0 torr
- Working Pressure Range: -14.50377 to 0 psi
- Type: Gauge, Vacuum
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Gauge, 0-60 psi, 2" Dial (Replacement Part) Sage Subcategory Number W9384 Shipping Wt. 1 Lb (0.45 Kg)
- Working Pressure Range: 0 to 60 psi
- Display: Analog
- Type: Gauge
- Scale Units: psi
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Replacement 0-60" Hg Gauge Sage Subcategory Number W9387 Shipping Wt. 3 Lb (1.36 Kg)
- Display: Analog
- Type: Gauge
- Scale Units: inches of Hg
-
Supplier: HydraCheck Inc.
Description: male ‘Snap-Check’ pressure test connector. One (1) M12x1.5 male ‘Snap-Check’ pressure test connector. One (1) M14x1.5 male ‘Snap-Check’ pressure test connector. Pressure gauges are 2-1/2″ glycerine-filled, stainless-steel, Bourdon tube-type,
- Display: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Newport MKS
Description: pressure measurement from high vacuum to atmosphere. Using its diaphragm sensors, the 390 Micro-Ion® ATM Micro-Ion®/Conductron®/Piezo Vacuum Gauge Module is capable of providing accurate absolute pressure up to Atmosphere along with precise indication of vacuum chamber
- Display: Digital
- Type: Gauge
- Features: Other
-
Supplier: HydraCheck Inc.
Description: monitoring needs. Features: Available with analog or digital pressure gauges All analog pressure gauges come with protective rubber gauge boots JIC gauge port adapters with M16x2 test point (#4, #6, #8, #10, #12, #16) ORFS gauge port adapters
- Working Pressure Range: 8,700 psi
- Display: Analog, Digital
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Festo Corporation
Description: Designs based on DIN EN 837-1, with optional red-green range Pneumatic connection via R or G thread Double or single scale Display units bar, in Hg, psi
- Accuracy: 2.5 ±% FS
- Operating Temperature: 14 to 140 F
- Working Pressure Range: -14.50377 to 0 psi
- Media: Gas
-
Supplier: Newport MKS
Description: The 475001-A2-T Granville-Phillips® 475 Convectron® Vacuum Gauge Controller combines with the industry-standard Series 275 Convectron® gauge to provide high performance vacuum pressure measurement in Torr units using a unique variation of thermal conductivity. Two set point
- Features: Controller, Other
- Display: Digital
- Type: Gauge
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Gauge, 9-30" Hg, 3" Dial (Replacement Part) Sage Subcategory Number W9384 Shipping Wt. 2 Lb (0.91 Kg)
- Display: Analog
- Type: Gauge
- Scale Units: inches of Hg
-
Supplier: Newport MKS
Description: Overview Overview The 937B-US-NANANA-NA Digital Combination Vacuum Gauge Controller is used in a vast array of vacuum and pressure measurement applications in research, industry, and high technology and is designed for the US region. The 937B will operate and display as many as six
- Features: Controller, Other
- Display: Digital
- Type: Gauge
-
Supplier: Newport MKS
Description: Torr to atmosphere, and features a size NW25 ISO-KF flange fitting. It has a RS232 digital communication interface for setup of transducer parameters and to provide real time pressure measurement. A 15-pin HD sub-D male connector features an analog pressure output of 1VDC/decade that
- Display: Digital
- Type: Gauge
- Features: Other
-
Supplier: Petersen Products Co.
Description: Battery 9 V DC Battery Connection Type 1/4" Quick Disconnect Plug Description Alarm, Audible, Low Pressure, 10-90 psig, 9V DC Battery Pressure 10-90 PSI (0.68-6.20 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg)
- Working Pressure Range: 10 to 90 psi
- Display: Analog
- Type: Gauge
- Scale Units: psi
-
Supplier: DigiKey
Description: DIGITAL PRESSURE GAUGE, DUAL ALA
- Working Pressure Range: 4,999.45 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -22 to 176 F
- Features: Analog Current, Transducer
-
Supplier: Ellsworth Adhesives
Description: Fisnar 561193B Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 15 psi. Includes a 0.125 in NPT panel mount.
- Working Pressure Range: 0 to 15 psi
- Display: Analog
- Type: Gauge
-
Supplier: United Electric Controls Company
Description: The ONE Series is a multifunctional device - switch, gage, and transmitter - that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and increases operational
- Working Pressure Range: -14.7 to 6,000 psi
- Operating Temperature: -40 to 500 F
- Pressure Connection Size: 0.25 to 0.5 inch
- Features: Analog Current, Analog Voltage, Sensor, Temperature Output, Wireless
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-932 is an easy-to-use, digital, handheld device for high pressure measurement in hydraulic and compressor systems, pumps, tanks and silos in chemical, manufacturing, plastics and HVAC industries. This portable pressure measuring device can be connected to pressure sensors
- Working Pressure Range: 5,801.508 psi
- Operating Temperature: 32 to 122 F
- Display: Digital
- Type: Gauge
-
Supplier: Ellsworth Adhesives
Description: Fisnar 560611 Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 30 psi. Includes a 0.125 in NPT top mount.
- Working Pressure Range: 0 to 30 psi
- Display: Analog
- Type: Gauge
-
Supplier: Jergens, Inc.
Description: Jergens Hydraulic Circuit Control Gauges are ecommended as a visual pressurized monitoring gauge to be used on all pressuring systems. When sizing a pressure gauge, the maximum output of the system should equal approximately 2/3 of the gauge capacity. Gauges
- Working Pressure Range: 3,000 psi
- Type: Gauge, Liquid Filled
- Media: Liquid
-
Supplier: BARTEC
Description: The pressure monitor module is a component of pressurized controls for zone 2/22. The function of the pressure monitor module is to determine the flow rate for the Ex p control unit and, on the other hand, it functions as a pressure relief valve.
- Working Pressure Range: 0.04351131 psi
- Operating Temperature: -20 to 80 F
- Type: Gauge
-
Supplier: Jergens, Inc.
Description: When sizing a pressure gauge, the maximum output of the system should be approximately 2/3 of the gauge capacity.
- Media: Gas
- Type: Gauge
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Pressure Gauges JG Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to monitor pressure of regulators
- Dial Size: 2 inch
- Operating Temperature: -40 to 140 F
- Media: Gas
- Type: Gauge
-
Supplier: Mini-Circuits
Description: device cables or any test equipment should always be gaged before mating to insure compliance. Such check helps in averting interfered matting and to assure proper electrical performance and produce accurate test data and preventing damage to the device being tested. The ACUDIAL-SMA
- Type: Gauge
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Pressure Gauges JR Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to monitor pressure of regulators
- Dial Size: 2 inch
- Operating Temperature: -40 to 140 F
- Media: Gas
- Type: Gauge
-
Supplier: Mini-Circuits
Description: the actual deviation from the nominal (mean) dimension as indicated in following table 1. APPLICATION All the coaxial connectors mounted on device cables or any test equipment should always be gaged before mating to insure compliance. Such check helps in averting interfered matting and to
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights 5 - -14.7 to 2000 psi/20 psi (-101 to 13800 kPa/138 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 2 - Coplanar 2 - 316L SST A - Glass-filled PTFE 1 - Silicone A - Polyurethane-covered Aluminum K5 - FM Explosion-proof, Dust Ignition-proof, Intrinsically Safe,
- Type: Gauge
-
Supplier: Winters Instruments
Description: Description & Features:• High quality, commercial grade gauge at an economical price• ±1% accuracy• Adjustable pointer• Steel and aluminum cases• Brass wetted parts• CRN registered• 5 year warranty
- Working Pressure Range: 0 to 30 psi
- Dial Diameter: 3.5 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 1 ±% FS
-
Supplier: Newark, An Avnet Company
Description: PRESS SENSOR, 3000PSI, SEAL GAUGE, VOLT; Operating Pressure Max:3000psi; Sensor Output:Voltage; Pressure Measurement Type:Sealed Gauge; Voltage Rating:24VDC; Port Style:7/16" - 20 UNF-2A; Supply Current:-; Product Range:SPT Series
-
Supplier: Keller America, Inc.
Description: LEO 2 is a compact, micro-processor (µP) controlled, highly accurate and versatile pressure measuring instrument with digital indication. The piezoresistive pressure transducer as the heart of the instrument has gone through extensive pressure and temperature tests. Its
- Working Pressure Range: -14.50377 to 10,152.639 psi
- Operating Temperature: 32 to 122 F
- Accuracy: 0.1 ±% FS
- Pressure Connection Size: 0.25 to 0.4375 inch
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The AG200 is a media-isolated, digital pressure gauge that offers a 4-20mA output signal with a large LCD display. Utilizing Krystal Bond Technology, the AG200 provides the same quality and performance as AST's sensors, but through a local readout with a backlight feature. The AG200
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Working Pressure Range: -14.7 to 50 psi
- Pressure Connection Size: 0.125 to 0.25 inch
-
Supplier: Hayward Flow Control
Description: GLD Series LED/LCD Pressure Gauge & Isolator The GLD Series LED plus LCD Pressure Gauge and Isolators is the industry's first LED digital all thermoplastic combo gauge plus isolator. The GLD Series features a heavy duty one piece molded design, NEMA 4X and is
- Working Pressure Range: 0 to 290 psi
- Accuracy: 1 ±% FS
- Operating Temperature: 170 to 195 F
- Pressure Connection Size: 0.5 inch
-
Supplier: ASCO
Description: The GeoMetric® Series conforms to the following cylinder specifications: VDMA 24562, DIN/ISO 6431, and ISO/FDIS 15552. One of the most desirable features of the cylinder line is the dual switch/sensor groove design that is a standard offering on all GeoMetric®cylinders. The dual groove design
- Working Pressure Range: 0 to 300 psi
- Dial Diameter: 2 inch
- Pressure Connection Size: 0.25 inch
- Dial Size: 2 inch
-
Supplier: NOSHOK, Inc.
Description: indication 25-206 & 25-216 are low pressure diaphragm OEM-Type gauges; they feature a black ABS case and a Copper Beryllium Alloy (CuBe) diaphragm capsule coupled with Cu-Alloy movement for extremely low pressure applications Available options include overpressure protection of
- Dial Diameter: 2.5 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 1.5 ±% FS
- Vacuum Range: 946.826906 to 1,277.1490799999997 torr
Find Suppliers by Category Top
Featured Products Top
-
to monitor pump case pressure, charge pressure, and system pressure simultaneously. A universal pressure gauge test kit is ideal for this purpose. Gauge scales (pressures) can be changed (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
portable. This kit is the ideal tool for any pressure sensing application. There are six (6) kits to choose from and you can get them with either Test 20 or PD series diagnostic connectors. Each Pressure Gauge (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
Pressure Gauge Diagnostic Tee Kit includes: One, two, or three Service Junior pressure gauges with manuals. Six (6) JIC tees with diagnostic test ports. Six (6) ORFS tees with diagnostic ports. One (1) microbore hose assembly for use with each gauge. One (1) durable carry-case with three (3) removable storage compartments. (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
Pressure Gauges JR Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to (read more)
Browse Pressure Gauges Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Cincinnati Test Systems’ compact, portable high vacuum leak test gauge uses Pirani gauge technology to verify system vacuum pressures. The CTS digital vacuum gauge with KF16 fitting connects directly to the system vacuum fittings to measure vacuum from 1 Pa to atmosphere. The easy (read more)
Browse Vacuum Gauges and Instruments Datasheets for Cincinnati Test Systems, Inc. -
. Gauge Guards/Instrument Isolators Series GGS Superior accuracy pressure or vacuum isolator with steel (read more)
Browse Diaphragm Seals Datasheets for Plast-O-Matic Valves, Inc. -
heat increases pressure in the space and causes an explosion. Working environments which manage these risks on a daily basis are: Oil and gas refineries Chemical plants Hazardous storage tanks Fuel depots Road tankers Chemical, oil and (read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
Pressure Gauges JG Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to (read more)
Browse Pressure Gauges Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
. These shock pressure waves are measured using piezo-electric pressure transducers and the reading is converted into decibel sound measurements. Fire susceptibility. 12 gauge and 40 mm projectile characterization. Flash bang and diversionary characterization (read more)
Browse Material Testing Services Datasheets for E-Labs, Inc. -
and other gauge components; - automatic measurement and inspection systems; - industrial computers, hw and sw for data collection, process analysis, SPC and process control; - equipment for leak detection, non-destructive testing, functional checks (read more)
Browse Fuel Cell and Solar Test Equipment Datasheets for Marposs Corp
More Information Top
-
CR4 - Thread: Hydro testing in 700NB alloy steel pipes.
I have observed that during hydrotesting at the 10.5 Kg/cm2 in 700NB pipe length around 18meter at normal/ambient tempreture of water for hydro testing ,the pressure on the gauge arises minutely however we have stopped the pump.what factors are working …
Indicates content that may require registration and/or purchase.