Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Curtiss-Wright, Valve Group
Description: Mobile Hydraulic Directional Control Valves are used on car carriers and in the Agricultural, Industrial and Mobile industries to provide smooth operation, low pressure drop and rapid response for precise fluid control in a lightweight constructed valve.
- Pressure Rating: 2,000 psi
- Primary Material: Aluminum
- Valve Type: Control Valves, Directional Valves
- Media: Hydraulic Fluid
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 1/2IN FLANGED PORT, GLOBE CAST BODY, 316SS, BONNET; STANDARD, PACKING: CV RING, ACTUATOR: ATO-P W/ POSITIONER, TRIM: G%, SIG: 3-15 . FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Control Valves, Globe Valves
-
Supplier: ThermOmegaTech®
Description: Product Description The TV/SC-I assures accurate temperature control in an instrument or analyzer enclosure. It’s a reliable, economical alternative to costly, hazardous electric heating. This self-contained compact thermostatic control valve senses enclosure
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 390 F
-
-
Supplier: HAWE North America Inc.
Description: port C is divided where partial flow QA , through port A, is keptconstant and the residual flow, QB , exits port B. As soon as one actuator´s movement is stopped the flow to the other is either reduced to a minimalflow (type TQ) or completely reduced to leakage
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 3
- Valve Type: Control Valves
- Media: Hydraulic Fluid
-
Description: action 3-way control valves direct action mixing type Description: The plug structure of Three-way control valve is designed to flow to open. If valve plug in the valve seat that is mixing service control valve. There are
- Valve Type: Control Valves, Directional Valves, Diverter Valves, Mixing Valves
-
Description: action 3-way control valves direct action mixing type Description: The plug structure of Three-way control valve is designed to flow to open. If valve plug in the valve seat that is mixing service control valve. There are
- Features: Air, Control Valves, Diverter Valves, Steam
- Valve Type: Globe Valves
-
Description: action 3-way control valves direct action mixing type Description: The plug structure of Three-way control valve is designed to flow to open. If valve plug in the valve seat that is mixing service control valve. There are
- Valve Type: Control Valves, Directional Valves, Globe Valves, Mixing Valves
- Media: Steam
-
Supplier: Asahi/America, Inc.
Description: The Series 10 electric actuator is used to actuate Asahi's larger valves, including butterfly valves up to 24". No air supply – In many remote locations, it may be impractical to run an air supply line and maintain it. Colder climate – Compressed air systems are
- Media Temperature: 150 F
- Valve Type: Butterfly Valves
- Actuation: Electric
-
Supplier: ThermOmegaTech®
Description: located at one end of the US/AR valve, will open or close completely over a 10°F (5.5°C) differential (i.e. 35-45°F, 90-100°F, etc.) and control the flow of steam, gas, or fluid through the valve based on ambient temperature. Benefits Simplifies winterization procedures
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 388 F
-
Supplier: Conant Controls, Inc.
Description: Electric Operator Weatherproof Construction (also available in explosion proof housing). Lightweight and compact, these operators are specifically designed for automating and remote control operation of Conant 2 • 3 • 4 • 5 Way Precision Selector Valves — 1/8" through 1/2"
- Actuator Torque: 80 In-lbs
- Features: Electric
- Location: Hazardous
- Full Range of Rotary Motion: Multiturn (+360 degrees), Quarter Turn ( 90 degrees)
-
Supplier: Spirax-Sarco
Description: The AEL5 series electric actuators are reversible having linear output. Available types AEL5 actuators are available with 4 supply variants, 230 Vac , 115 Vac , 24 Vac and 24 Vdc all being suitable for a VMD (Valve Motor Drive) input power signal. At extra cost, actuators
- Features: Electric
-
Supplier: ASCO
Description: High flow rate 11mm pneumatic valve. 4 way solenoid air pilot actuated valves including double 3/2 function. Available in manifold with Fieldbus, compatible with all industrial protocols (DeviceNet, Profibus-DP) and leading Industrial Ethernet protocols (EtherNet/IP, EtherNet/IP
- Pressure Rating: 29 to 115 psi
- Media Temperature: -10 to 50 F
- Number of Ports/Ways: 5
- Power: 24 volts
-
Supplier: Spirax-Sarco
Description: actuator, and either or both microswitches may be wired to a Building Management System if required. Note: The BT1050 blowdown timer uses one switch only to indicate 'valve fully closed' or 'valve not fully closed' positions, and does not indicate that the valve has
- Pressure Rating: 739.69227 psi
- Number of Ports: 2
- Media Temperature: 176 F
- Number of Ports/Ways: 2
-
Description: 2.4 kgf/cm2) Supply pressure 0.14, 0.16, 0.28, 0.4, 0.5 Mpa Air connection Rc1/4 or 1/4NPT internal thread Ambient temperature -30 to 70℃ Valve action • FO: Air to close(Direct action actuator is combined.) • FC: Air to open(Reverse action actuator is combined.)
- Features: Air, Control Valves, Steam
- Valve Type: Globe Valves
-
Supplier: Festo Corporation
Description: Pilot actuated pressure regulating valve Multi-sensor control (cascade control) Integration in valve manifold MPA User interface with LED displays, LCD display, adjustment/selection buttons Integrated pressure sensor Electrical connection via plug, round design,
- Pressure Rating: 0.8702262 to 87.02262 psi
- Media Temperature: 122 to 50 F
- Controlled Pressure Range: 0.8702262 to 87.02262 psi
- Features: Air, Aluminum, Compressed Air, Control Valves, Regulator (general)
-
Supplier: Continental Hydraulics
Description: 4-way, directional control valves is available in 2 position spring offset, 2 position detent, 2 position spring centered and 3 position spring centered versions. Four spools are available: block center, open center, float center and tandem center. The explosion proof
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Control Valves, Directional Valves, Solenoid Valves, Spool Valves
- Actuation: Electric
-
Supplier: DynaQuip Controls
Description: The P3C DynaMatic Series of high-cycling pneumatically actuated carbon steel valves offers an economical and rugged option for oil and agricultural automated applications using hydraulic or petrochemical medias. Three-piece design is available in FNPT and offers flexibility and
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
Supplier: ASCO
Description: Modular reality, plug together flexibility in design! 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Supported electronic interface/bus protocols include DeviceNet, Allen-Bradley, Remote I/O and Profibus DP.
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -10 to 115 F
- Flow (Cv): 0.56
-
Supplier: DynaQuip Controls
Description: Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
Supplier: ASCO
Description: Modular reality, plug together flexibility in design! Miniature direct solenoid and solenoid air pilot actuated valves. Manifold mounting with DIN rail option. Electronic interface options include DeviceNet, Profibus-DP, 1771 Remote I/O, and DeviceLogix.
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -10 to 115 F
- Flow (Cv): 0.25 to 0.4
-
Supplier: Asahi/America, Inc.
Description: butterfly valve from Asahi/America has the ability to mount a series 79 pneumatic actuator to allow for the valve to be controlled via an air supply. Standard set ups are available in "ready-to-ship" packages that can be sent out in 24 hours. The actuators
- Valve Size: 1.5 to 8 inch
- Primary Material: Aluminum, Nylon - Polyamide, PVC
- Features: Bolt Flange, Other, Threaded
- Valve Type: Butterfly Valves, Piston Valves
-
Supplier: KZVALVE
Description: applications • Powerful actuator motor designed to cycle 11/2” to 4” valves in multiple applications • Available in various cycle times to meet specific needs of multiple applications • Actuators available in 12-Volt DC and also 24-Volt AC and/or DC
- Actuator Torque: 350 In-lbs
- DC Voltage: 12 volts
- AC Voltage: 24 volts
- Actuation Time: 7 seconds
-
Supplier: KZVALVE
Description: applications • Powerful actuator motor designed to cycle 1/4” to 1” valves in multiple applications • Available in various cycle times to meet specific needs of multiple applications • Actuators available in 12-Volt DC and also 24-Volt AC and/or DC
- Actuator Torque: 40 In-lbs
- DC Voltage: 12 volts
- AC Voltage: 24 volts
- Actuation Time: 2.5 seconds
-
Supplier: Taco Comfort Solutions
Description: Taco iSeries® Mixing Valves provide precise and cost-effective temperature control for your heating systems, the flexibility of zone-to-zone control, plus built-in boiler protection. Available in 2-way, 3-way or 4-way injection configurations For either outdoor
- Valve Type: Mixing Valves
- Media: Water
-
Supplier: KZVALVE
Description: applications • Powerful actuator motor designed to cycle 1/4” to 1” valves in multiple applications • Available in various cycle times to meet specific needs of multiple applications • Actuators available in 12-Volt DC and also 24-Volt AC and/or DC
- Actuator Torque: 220 In-lbs
- DC Voltage: 12 volts
- AC Voltage: 24 volts
- Actuation Time: 3 seconds
-
Description: Safevalves, Quick Exhaust valves, Direct Mount valves with NAMUR interface, Ultra Low-Power valves, along with a host ofaccessories and options. In addition, to satisfy the most stringent environmental demands, most valves are available in a choice of body
- Valve Size: 0.25 inch
- Flow (Cv): 1.2
- Pressure Rating: 30 to 150 psi
- Media Temperature: 167 F
-
Supplier: Siemens Process Instrumentation
Description: The series 760 P/E Valve positioners provide a cost effective, universal approach to your valve control. Their modular concept allows all models to be built on the base pneumatic unit (760P). The electro-pneumatic model (760E) is created by adapting an
- Maximum Supply Pressure: 150 psi
- Operating Temperature: -40 to 185 F
- Positioner Type: Electro-pneumatic (I / P)
- Valve Actuation: Linear Valve Actuation, Rotary Valve Actuation
-
Supplier: ProMation Engineering, Inc.
Description: Gas, Mining, Food Processing, Chemicals and Power applications controlling butterfly valves, ball valves, high performance valves, plug valves, gate valves and dampers. 120vac and 230vac voltages 800-13,250 in lbs torque Dual Acting Quarter Turn On/Off or
- Actuator Torque: 300 In-lbs
- AC Voltage: 24 to 230 volts
- Features: Electric, Local Position Indication
- Location: Hazardous
-
Description: Safevalves, Quick Exhaust valves, Direct Mount valves with NAMUR interface, Ultra Low-Power valves, along with a host ofaccessories and options. In addition, to satisfy the most stringent environmental demands, most valves are available in a choice of body
- Valve Size: 0.25 inch
- Flow (Cv): 1.2
- Pressure Rating: 30 to 150 psi
- Media Temperature: 167 F
-
Supplier: OMEGA Engineering, Inc.
Description: air pressure regulation to actuators, valves, positioners and other final control elements. An integral volume booster provides high flow capacity, increasing control speed in critical applications. Multiple choices for wiring and porting simplify installation and
- Output Pressure: 0 to 120 psi
- Maximum Air Volume: 20 SCFM
- Maximum Supply Pressure: 150 psi
- Operating Temperature: -20 to 150 F
-
Supplier: SVF Flow Controls, Inc.
Description: The SVF model NEXUS-LX is a reliable and compact feedback device fitted with two mechanical SPDT switches rated for 15A service. The NEXUS-LX is part of our family of NEXTEK Controls products for use in hazardous area environments. The ATEX rating and NEMA-7 enclosure
- Maximum Current Rating: 0.3 amps
- Maximum AC Voltage Rating: 250 volts
- Maximum DC Voltage Rating: 30 volts
- Pre-Travel: 0 to 90 degrees
-
Supplier: Alfa Laval Inc.
Description: The Unique RV-P regulating valve is designed to safely and effectively control or regulate precision flows in the dairy, food and beverage, and biopharm industries. Extremely accurate valve flow regulation Alfa Laval offers two regulating
- Valve Size: 0.2362206 to 2.8346472 inch
- Pressure Rating: 0 to 145 psi
- Media Temperature: 50 to 284 F
- Features: Compression Fitting
-
Supplier: UL Standards & Engagement
Description: Multiple function valves, h) Internal valve, i) Emergency shutoff valve, j) Lever operated transfer valve, and k) LP-Gas Hose Nozzle Valve. 1.2 Products covered by this Standard are intended to be installed and used in accordance with the applicable
-
Supplier: Piezosystem Jena, Inc.
Description: tuning semiconductors The P series piezo actuators are not pre-loaded, but can withstand moderate pressure forces. The piezo actuator stack is encased in non-magnetic stainless steel housing with the top and bottom epoxied to eliminate mechanical play. Piezo
- Maximum Displacement: 9 to 82 µm
- Blocked Force: 200 to 850 N
- Maximum Operating Voltage: 130 volts
- Capacitance: 180 to 7,199.999999999999 nF
-
Supplier: KZVALVE
Description: packing: PTFE • Stem O-ring: EPDM • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life •
- Valve Size: 2 inch
- Pressure Rating: 1,000 psi
- Number of Ports/Ways: 2
- Flow (Cv): 376
Find Suppliers by Category Top
Featured Products Top
-
-Seated Control Valve is also designed for heavy-duty service, with a compact S-shaped flow passage body offering low pressure loss, large flow capacity, rangeability, and high-accuracy flow characteristics. Furnished with a multi-spring diaphragm actuator, it delivers a compact structure with high (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Introduction THINKTANK pressure control valves modulate upstream or downstream pressure in process piping. They use a globe-type valve body with a multi-spring or single-spring diaphragm actuator or a cylinder/piston pneumatic actuator, controlled by an E/P, P/P, or (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
For Part 2 of our glossary of terminology used in the valve industry, we’re covering the vast array of terms related to the general topic of actuators and closure controls. We hope you find this helpful! (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
Two series of electric actuators from 150 to over 30,000 inch-pounds of torque provide a solid foundation for all your electrically actuated valve requirements. Specialized needs are easily addressed by combining the DynaQuip Control's actuators with any of the many electric actuator (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
is designed for diverting service. Equipped with compact, high-output diaphragm actuators, these valves deliver reliable control performance across a wide range of operating conditions. Available in multiple sizes, pressure classes, and material options, HMT/HDT control valves are suitable (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Red Valve presents the Type A Air-Actuated Pinch Valve, a smart and budget-friendly answer to flow control challenges. The key lies in the valve’s elastomer sleeve, the sole wetted component. Actuating the valve is a breeze with air or hydraulic pressure directly applied to the elastomer (read more)
Browse Pinch Valves Datasheets for DeZURIK, Inc. -
Many industrial applications and processes need continual thermal management. Our Inline Temperature Control Valve (HAT/RA) is the perfect solution for these systems. The HAT/RA is a reverse acting temperature control valve which (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
integrated control package. Later on, bigger, explosion-proof enclosures rated NEMA 7 and 9 were used, allowing electric valve actuator to be installed in various hazardous locations such as oil fields, chemical plants or gas pipelines. See blog about NEMA RATINGS The development of high quality, long (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
. Founded in 1967, Plast-O-Matic Valves' ongoing mission is to provide unparalleled customer satisfaction while continually advancing the technology of liquid pressure and flow control. As the quality leader in the development of thermoplastic valves and controls for corrosive and ultra (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
Indelac Controls, Inc. (ICI) Indelac Controls, Inc. (ICI) manufacturers a full line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was incorporated as an “S” corporation on November 30, 1987. ICI takes pride (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc.
Conduct Research Top
-
Ins and Outs of I/P Transducers (.pdf)
I/P transducers are versatile instruments that use an electrical control signal to. proportionally regulate gas pressure. The most common application is in valve actuation,. but they can also be used in many other situations. As more processes become automated,. I/P's are being used more and more
More Information Top
-
ISA CNTRL LOOP FONDTN - Control Loop Foundation: Batch and Continuous Processes
For example, the manner in which the control valve , actuator , and associated I/P transducer were repre- sented in the loop diagram example for a level application is duplicated in other loop diagrams that depict a regulating (control) valve.
-
ISA FUND IND CNTRL - Fundamentals of Industrial Control
Note that the sensor system in Figure 3-5 corresponds to the thermowell, thermocouple, and transmitter in Figure 3-6, while the actuator sys- tem in Figure 3-5 corresponds to the control valve , I/P converter, and instrument air system …
-
A long‐range adaptive controller for time‐varying plants with sudden changes
The plant consists of a pressurized air source, an actuator ( I/P ) for the control valve , a pressure sensor (P) that measures the pressure of air in the tube (Pt), an air vessel and four manual on-off valves (V4-V6).
-
Process/Industrial Instruments and Controls Handbook, Fifth Edition > PROCESS IMPACT
In some audits [ 1], improving the performance of the control valve and its related components ( I/P , actuator , positioner, etc.) significantly decreased the variability of over 50% of the control loops.
-
ISA SUCCESS INST CNTRL SYS DES - Successful Instrumentation and Control Systems Design
An I/P transducer con- verts the 4–20 mA signal into a 3–15 psig pneumatic signal, which is applied to the control valve actuator , which, in turn, varies the valve position.
-
Electrical process seal requirements in North American Electrical Codes
… Level switches and transmitters • Process analyzers • Solenoid valves • Motors (for pumps, compressors) submersed in the process • Pass … … hole electrical equipment • I/P Transducers using gas as … … necessary to operate a control valve actuator or pneumatic positioner.
-
ISA CNTRL VALVES - Control Valves
The positioner receives the signal from the controller or I/P , compares it against the actual valve stem position, and sends a signal to the actuator to position it in the proper place. In effect, it is the secondary feedback control loop of a cascade system with the added benefits …
-
Handbook of Polymer Reaction Engineering, Two Volumes
In the given example, the process consists of the tank, which can be filled, the control valve with the appropriate piping, the restrictor, the level and flow … … covers the program- mable controller, the signal transmission, and the I/P converter. Expenditure for measurement, control, and actuator systems in the process in- dustries is substantial.
-
ISA MAIN INSTR SYS - Maintenance of Instruments and Systems
Models are usually available in direct and reverse action and are field-selectable with full or split … The most common application if an I/P transducer is to receive an electrical signal from a controller and produce a pneumatic output for operating a control valve actuator or positioner.
-
ISA ADV CNTRL UNLEA PLA PER MAN BEN - Advanced Control Unleashed - Plant Performance Management for Optimum Benefit
Fourth, the control valve must have minimal amount of dead band and no stick-slip (that is, good actuator , packing, linkages, I/P and positioner) or the limit cycle will be large enough to upset the continuous flow loop. … discharge flow based on current computed time to violation of a level constraint in the surge vessel.
Indicates content that may require registration and/or purchase.