-
Supplier: Brooks Instrument
Description: Vaporization technologies were unable to provide a viable solution for the industry until Brooks Instrument introduced its 2nd generation DLI heat exchanger technology, called DLI High Capacity Vaporizer (DLIHV). The DLIHV system offers one of the highest capacity vaporizers in the
-
Supplier: CSA Group
Description: The principle consists in sampling of a known volume of chlorine (about 100 ml) obtained by gasification of liquid chlorine. Absorption of the chlorine by a 2% zinc amalgam in the presence of 1 ml of saturated sodium chlorine solution. Measurement of the residual, non-condensable gases such as H2,
-
Description: The principle consists in sampling of a known volume of chlorine (about 100 ml) obtained by gasification of liquid chlorine. Absorption of the chlorine by a 2% zinc amalgam in the presence of 1 ml of saturated sodium chlorine solution. Measurement of the residual, non-condensable gases such as H2,
-
-
Description: IEC 60335-2-101:2024 deals with the safety of electric vaporizers for household and similar use, their rated voltage being not more than 250 V including direct current (DC) supplied appliances and battery-operated appliances. Examples of appliances that are within the scope of this standard
-
Supplier: Linde North America, Inc.
Description: Nitrogen has many commercial and technical applications based on its physical and chemical properties. Liquid nitrogen's cooling properties are used to freeze food, blood and other materials; modify metal properties; control reaction temperatures; cool concrete and simulate extremely cold operating
- Supply Options: Bulk / Microbulk, Other
- Product Form: Liquid / Liquid Gas
- Industrial Gases: Nitrogen
- Composition: Pure Gas
-
Supplier: Kawasaki Motors Corp., USA
Description: The MS005N clean robot helps prevent human errors, contamination risks, and exposure to High Potency Pharmaceutical Ingredients, such as anticancer drugs. The robot meets the healthcare industry’s processing equipment specifications for accuracy, consistency and cleanliness, making it ideal for
- Load Capacity: 5 kg
- Robot Type: Articulated Robot
-
Supplier: CSA Group
Description: IEC 60534-2-1:2011 includes equations for predicting the flow of compressible and incompressible fluids through control valves. The equations for incompressible flow are based on standard hydrodynamic equations for Newtonian incompressible fluids. They are not intended for use when non-Newtonian
-
Description: IEC 60534-2-1:2011 includes equations for predicting the flow of compressible and incompressible fluids through control valves. The equations for incompressible flow are based on standard hydrodynamic equations for Newtonian incompressible fluids. They are not intended for use when non-Newtonian
-
Supplier: Linde North America, Inc.
Description: Linde's 2500 series are designed to regulate and monitor vaporized gas from cryogenic cylinders. The system automatically changes over when the primary cylinder bank is depleted. Simply rotate the control lever to reset the unit.
- Controlled Pressure Range: 40 to 180 psi
- Regulator Size: 0.5 inch
- Valve Size: 0.5 inch
- Number of Ports/Ways: 2 to 6
-
Description: (Please note that this ISA standard is an IEC adoption with modifications. Therefore, the "Free Preview for Members" option is not available, and the Standards Redemption Coupon may not be applied to its purchase.)ANSI/ISA-75.01.01-2012 (60534-2-1 MOD) includes equations for predicting the flow of
-
Supplier: Linde North America, Inc.
Description: Chilling products in blenders or tumblers is a proven technology that utilizes cryogen injection through nozzles or snow horns into mixers, grinders, bowl choppers and tumblers. Bottom Injection Chilling is the most efficient means of chilling food products in a mixer or blender. Bottom Injection
- Application: Industrial, Process
-
Supplier: Jergens, Inc.
Description: Jergens Plastic Latch Type Lobe Knobs by ELESA® are ideal for securing entry points in industrial environments. Features, Benefits, & Product Specifications: Knob Material: Phenolic-Based (PF) Duroplast Knob Finish & Color: Glossy, Black Plain Stud: Zinc-Plated Steel Spring Dowel Pin: Black
- Features: Choice of Colors and/or Finishes, Locking / Latching, Other
- Knob Material: Plastic
- Mounting Type: Stud
-
Supplier: Aggreko
Description: propane vaporizer. Aggreko provides fully trained operators. KRAKEN is fully CSA, ASME, ISNetworld, Comply Works, CanQual, and PICS certified. Benefits The Kraken carries CRN and CSA certifications. In addition to diesel-propane-and piped natural gas, the Kraken operates on portable LNG and
- Heating Capacity: 7,327.5 kW
- Heater Type: Air Heater
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene, Natural Gas / Propane
-
Supplier: SynSysCo
Description: SDS Series and GHD Series Industrial Dry Screw Pumps SynSysCo's line of dry screw pumps provide robust and reliable vacuum for Industrial Vacuum Processes such as: Aeronautical Glass Architectural Glass Casting Concentration CVD Degasification Drying Freeze Drying Lamination Metallurgy
- Ultimate Operating Vacuum: 0.001 torr
- Pumping Speed: 1,528.8 CFM
- Features: AC Three Phase
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Pharmaceutical / Sanitary
-
Supplier: SynSysCo
Description: SDS Series and GHD Series Industrial Dry Screw Pumps SynSysCo's line of dry screw pumps provide robust and reliable vacuum for Industrial Vacuum Processes such as: Aeronautical Glass Architectural Glass Casting Concentration CVD Degasification Drying Freeze Drying Lamination Metallurgy
- Ultimate Operating Vacuum: 0.05 torr
- Pumping Speed: 237 CFM
- Motor Power: 20.1033057735423 HP
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Pharmaceutical / Sanitary
-
Supplier: EnviroCare International, Inc.
Description: Mercury Retort Furnace EnviroCare's Mercury Retort Furnace is designed to thermally vaporize water, mercury and zinc present in gold ore precipitates. The thermal energy required is provided by electrically heating the concentrate. By means of a vacuum, the mercury vapor is drawn through a
- Application: Drying
- Features: Other
- Configuration: Top Loading
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Water soluble mandrel lubricant suitable for formed or bent hose applications. Produces an extremely slippery coating with a low coefficient of friction. Excellent loading and unloading capabilities. MAC-580 is an excellent mandrel lubricant, rubber lubricant, and release coating for hose cured on
- Functions: Corrosion Inhibitor / Rust Preventative
- Type: Fluid / Oil
- Features: Water Soluble / Emulsion
-
Supplier: L&L Special Furnace Co., Inc.
Description: The QT Series quench tanks are used for the uniform quenching of hot steels. They may be used with water, light weight polymer, or oil. They are not designed for use with brine. Water or polymer must have rust inhibitors (or else tank must be stainless steel.) Special versions are available for
- Process Temperature: 50 to 60 C
- Height: 457.19975311213335 mm
- Width / Tube O.D.: 609.5996708161778 mm
- Length (Chamber / Tube): 457.19975311213335 mm
-
Supplier: Johns Manville Corp.
Description: Johns Manville Microlite® B Unbonded is a lightweight, binderless insulating blanket designed for applications in which intermittent temperatures may reach as high as 1000°F (538°C). Because of its binderless construction, Microlite B Unbonded eliminates outgassing or binder vaporization in such
- Overall Thickness: 0.25 inch
- Applications: Aerospace
- Type: Blanket / Batt
- Features: Sound Proofing / Insulation, Thermal Insulation / Fireproofing
-
Supplier: Johns Manville Corp.
Description: Johns Manville Microlite® AA Unbonded is a lightweight, binderless insulating blanket designed for applications in which intermittent temperatures may reach as high as 1000°F (538°C). Because of its binderless construction, Microlite AA Unbonded eliminates outgassing or binder vaporization in such
- Overall Thickness: 1 inch
- Applications: Aerospace
- Type: Blanket / Batt
- Features: Sound Proofing / Insulation, Thermal Insulation / Fireproofing
-
Supplier: Inproheat Industries Ltd.
Description: liquid heating solutions from SubCom® are also valuable in several unique project environments such as: Acid baths Aggregate wash plants Carpet and fabric manufacturing Plywood and veneer log ponds and conditioning chests Industrial process solutions Evaporation pond performance enhancement
-
Supplier: International Thermal Systems LLC.
Description: a thermal degreasing process. Approaching each project as a partnership, the goal of our Engineering Staff is to share the customer’s vision to produce the best Thermal Degreasing Oven solution for the thermal processing application. Each Industrial Oven project undergoes a comprehensive
- Temperature Range: 750 F
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane
- External: Continuous (Convey, Shuttle)
-
Supplier: Electro Optical Components, Inc.
Description: On-line transmission spectroscopy in gases High throughput in any part of NIR-MIR spectra Flexible and robust for industrial applications Compatible with any spectrometer FlexiSpec® product line includes the latest generation of Transmission infrared fiber optic probes for gases to be used
- Probe Length: 3.93701 inch
- Wavelength Range: 500 to 18,000 nm
- Operating Temperature: -50 to 200 C
- Probe Type: In-line
-
Supplier: John Crane, Inc.
Description: As the worldwide leader in spiral groove technology, John Crane is the first to utilize non-contacting seals in cryogenic applications. The Type 285 can safely seal the most common industrial liquid gasses, such as liquid nitrogen, oxygen, argon and carbon dioxide. It fits the most popular
- Shaft Speed: 10,000 rpm
- Operating Pressure: 100 psi
- Operating Temperature: -320 F
- Seal Application: Cryogenic Seal, Pump
-
Supplier: HDT Global
Description: The H45, more commonly know in the field as the “pot belly stove,” is a non-powered, freestanding, liquid multi-fuel space heater and is designed for heating the military's general purpose (GP) tents, small and large. 45,000 BTU Non-powered vented heat Multi-fuel burner Shipped with all accessories
- Heater Type: Air Heater, Space Heater
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
- Features: Other
-
Supplier: NOSHOK, Inc.
Description: Indicates media temperature using a temperature-actuated liquid in the sensing element and a highly accurate, high quality pressure gauge As the media temperature increases, the capillary fill fluid vaporizes, increasing pressure in the Bourdon tube to activate the movement and pointer for proper
- Fahrenheit Scale: 30 to 350 F
- Dial Diameter: 2.5 inch
- Stem Length: 2.625 to 4.5 inch
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Description: innovative types of heaters in the automotive, medical and semiconductor industries. Application of Alumina Ceramic Heaters Automotive Components Glow Plug Igniter for Cabin Heater Heater for Oxygen Sensor Kerosene and Gas Appliances Igniter Heater for Vaporizer Industrial Heater
- Heater Type: Ceramic Fiber Heater
- Features: Cylindrical Ceramic Fiber Heater, Embedded Sinuated Flat, Flat Ceramic Fiber Heater, Full Cylinder, Other
-
Supplier: Thyracont Vacuum Instruments GmbH
Description: documentation Available as complete set with Thyracont transducer type VSC42MA4 (1400 - 1 mbar) or with transducer type VSP52MA4 (1000...100 - 1 x 10-3 mbar). Typical Applications Industrial vacuum plants (e. g. evacuation systems, short path distillation, thin film vaporizer) Vacuum
- Number of Control Outputs: 2 outputs
- Type: Current Loop (Transmitter) Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: JST Manufacturing, Inc.
Description: JST's 300 CLV Cleaner and Stripping Tool is a completely self contained, dry to dry unit designed for cleaning and stripping wafers, optics, disk drives, flat panels and other delicate parts. Just place the product into the dry tank, process through either single or multiple chemical processes,
-
Description: The movement to produce, liquefy, store and transfer natural gas at sea brings to the forefront a new concern in the risk assessment stages of any floating liquefied natural gas (FLNG) project: how to protect the vessel and support structures from the catastrophic effects of a cryogenic LNG spill
- Wet / Applied Thickness: 0.393701 inch
- Features: Coating
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Location / Orientation: Exterior
-
Supplier: ASTM International
Description: burners; Grades No. 1 S5000 and No. 1 S500 adapted to vaporizing type burners or where storage conditions require low pour point fuel; Grades No. 4 (Light) and No. 4 (Heavy) for use in commercial/industrial burners; and Grades No. 5 (Light), No. 5 (Heavy), and No. 6 for use in
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA® remote vapor- and gas-actuated thermometers are manufactured to the highest standards for a wide range of uses and can be fitted into almost any temperatureindicating application. These instruments are ideal for remote reading, such as panel installations, with capillary lengths of 1 to
- Fahrenheit Scale: -320 to 1,200 F
- Fahrenheit Scale Divisions: 1 to 10 F
- Celsius Scale: -200 to 650 C
- Celsius Scale Divisions: 0.5 to 5 C
-
Supplier: Process Sensing Technologies USA
Description: Promet I.S. Process Moisture Analyzers are heavy duty, industrial hygrometer systems for measurement of high pressure, process gases and vaporized liquids on natural gas platforms and terminals, petrochemical plants and industrial gas manufacturing facilities. Promet I.S. combines
- Operating Temperature: -40 to 140 F
- Instrument Type: Analyzer
- Display: Digital
- Application: Process Gas
-
Supplier: Vaisala
Description: temperature, and humidity (relative humidity and relative saturation). The HPP272 probe includes other calculated parameters such as dew point and vapor pressure measurements. Typical applications include industrial and compressed air drying, life science incubators, hatchers and setters,
- Relative Humidity Range: 0 to 100 %
- Operating Temperature: -40 to 140 F
- RH/aw Range: 0 to 100 %
- Electrical Outputs: Analog Voltage, Switch or Relay
-
Supplier: Vaisala
Description: temperature, and humidity (relative humidity and relative saturation). The HPP272 probe includes other calculated parameters such as dew point and vapor pressure measurements. Typical applications include industrial and compressed air drying, life science incubators, hatchers and setters,
Find Suppliers by Category Top
Featured Products Top
-
promotes vaporization at lower temperatures during gentle agitation while preventing oxidation. Sanitary aspects of the machine including the cantilevered screw without bottom support eliminate dead zones and ensure 100% discharge. For cooling or heating needs, the cone wall features an ASME code (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
, industry has the power to change its energy source on demand. Like their natural gas counterparts, electric heaters are used for a variety of industrial and commercial processes, including producing hot water or steam and vaporizing liquid to gas. But that’s where many of the similarities end (read more)
Browse Industrial Heaters Datasheets for Gaumer Process -
Centrifugal Pumps Type HZ/HZA HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increas ing plants, for handling condensates, for boiler (read more)
Browse Datasheets for Dickow Pump Company, Inc. -
fabric ensures it does not experience vaporization or will melt in heat. High silica fabric will not break down. Instead, it will be able to continue offering protection against heat. Mid-Mountain Materials, Inc. Can Help You Procure High Silica Fabric The attributes of (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
Agilent's vacuum solutions for roll-to-roll coating are designed to provide optimal performance in several industrial environments. Ideal for a wide range of applications, including packaging, thin films, and flexible (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Agilent Technologies - Vacuum Products -
energy source on demand. Like their natural gas counterparts, electric heaters are used for a variety of industrial and commercial processes, including producing hot water or steam and vaporizing liquid to gas. But that’s where many of the similarities end. Electric heaters are emission (read more)
Browse Electric Heaters Datasheets for Gaumer Process -
-solidification research: Laboratory and industrial processes that use melt spinning to produce rapidly solidified materials. Boron Nitride Material Properties (read more)
Browse Oxide Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Why Use Dickow Magnet Drive Pumps? Since the 1970s concern for the environment has become increasingly important in the design of industrial plants. Today this issue is a vital concern in any discussion involving new (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
containment shell forms a closed system with hermetically sealed liquid end. Applications The magnetic driven NMX/PRMW-pumps are designed for hot oil applications, to improve plant and personnel safety in industrial heating plants. Mechanical (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
shell forms a closed system with hermetically sealed liquid end. The NMR are designed for the chemical process industry. A leak-free magnetic drive is used to improve plant and personnel safety in industrial heating plants. Applications Magnetic driven NMR-pumps are (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
ESDU 88001 A - Boiling inside tubes: critical heat flux for flow in uniformly heated horizontal tubes.
In an industrial vaporiser it is likely that there are appreciable changes in heat flux, both along the length of each tube and around its circumference.
-
Optimal Control of Constrained Piecewise Affine Systems
• Hybrid control to minimize the highest temperature of an industrial va- porizer [RH05] .
-
ESDU 86032 A - Boiling inside tubes: critical heat flux for upward flow in uniformly heated vertical tubes.
In industrial vaporisers there are often considerable variations in q around the circumference and along the length of each tube.
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-24] 024 - General Safety and Health Standards
… shall not apply to research and experimental laboratories, buildings, or separate fire divisions of buildings used exclusively for housing internal combustion engines, and to commercial gas plants or bulk stations where containers are charged, nor to industrial vaporizer buildings, nor to buildings …
-
States > Wyoming > State > Regulations > Workforce Services‚ Dept. of > Occupational Health and Safety - General Industry 1910 > [WY Regs dws/gen - 8] 08...
… shall not apply to research and experimental laboratories, buildings, or separate fire divisions of buildings used exclusively for housing internal combustion engines, and to commercial gas plants or bulk stations where containers are charged, nor to industrial vaporizer buildings, nor to buildings …
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-307] 307 - Safety Standards for Agriculture
… does not apply to research and experimental laboratories, buildings or separate fire divisions of buildings used exclusively for housing internal combustion engines, and to commercial gas plants or bulk stations where containers are charged, nor to industrial vaporizer buildings, nor to buildings …
-
Code of Federal Regulations > Title 29 - Labor > Occupational Safety and Health Administration > [29 CFR Part 1910] Occupational Safety and Health Standards
… shall not apply to research and experimental laboratories, buildings, or separate fire divisions of buildings used exclusively for housing internal combustion engines, and to commercial gas plants or bulk stations where containers are charged, nor to industrial vaporizer buildings, nor to buildings …
-
Vaporizers
Industrial vaporizers should adhere to various standards set by the American Society of Mechanical Engineers (ASME).
-
3.5.7 EVAPORATORS: ESTIMATION OF HEAT TRANSFER COEFFICIENTS
At the 1ow to moderate heat coeflkient cqu from Eq. (4). fluxes generally found in industrial vaporisers , dry-out Wadekar, Hills and Mattes I l31 extended this tlsually occurs when there is no lollger sumcient liquid method to simple salt solutions and …
Indicates content that may require registration and/or purchase.