-
Description: The eDrive Laser diode driver, designed to interface with and external power supply, manages all critical DPSS Laser parameters including diode drive current and Q-Switching. This air-cooled Laser Diode Driver is available in 100A and 300A Pulsed versions, and can be operated in
- Number of Devices in Package: 1 #
- GPIO Ports: 0 #
- Device Type: Laser Driver
- Features: Other
-
Supplier: Micro-Epsilon Group
Description: installation spaces. In addition to the analog output, an adjustable limit switch is included. This can be operated in NPN (light switching) as well as in PNP logic (dark switching).
- Range: 0.005905515 to 0.6299216 inch
- Resolution: 0.001181103 inch
- Speed: 100,000 Samples/sec or Scans/sec
- T/R Separation: 1.181103 to 98.42525 inch
-
Supplier: Siemens Analytical Products
Description: control. The laser characteristics allow single-line spectroscopy free of interferences. Since the band width of the laser light is extremely narrow, only the gas component of interest will interact with it. Other process influences, such as dust and temperature, are easily eliminated
- Operating Temperature: -4 to 131 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current, Switch
- Instrument Type: Analyzer
-
-
Supplier: HydraCheck Inc.
Description: The 42512 is a dual laser IR thermometer. The 42512 IR thermometer features dual lasers for accurate targeting with a fast (0.15s) response time and has a backlit dual LCD display. Temperature ranges from -50 to 1000°C (-58 to 1832°F). Complete with pouch case and 9V battery. Dual
- Fahrenheit Scale: -58 to 1,832 F
- Fahrenheit Scale Divisions: 0.1 F
- Celsius Scale: -50 to 1,000 C
- Celsius Scale Divisions: 0.1 C
-
Supplier: HydraCheck Inc.
Description: The 42545 is a High-Temperature IR Thermometer that measures up to 1832°F (-50 to 1000°C) with a 50:1 distance to target ratio and laser pointer that identifies the target area. A High 50:1 distance to target ratio measures smaller surface areas at greater distances for safe and accurate
- Fahrenheit Scale: -58 to 1,832 F
- Fahrenheit Scale Divisions: 1.1 to 0.1 F
- Celsius Scale: -50 to 1,000 C
- Celsius Scale Divisions: 0.1 C
-
Supplier: Infineon Technologies AG
Description: Automotive grade, high power and fast switching Laser (VCSEL) and LED illumination driver IRS9103A is an automotive grade laser diode and LED illumination driver IC for automotive applications. It is optimized for high power and fast switching applications e.g. for indirect
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Automation24, Inc.
Description: red class 1 laser. The photoelectric sensor, in combination with a reflector TK(S) 100x100, offers a guaranteed operational range of 0.2–20 m and a range limit of max. 25 m. The IP67/IP69K protection rating and operation being possible at an operating temperature of -40 to 60 °C also
- Operating Temperature: -40 to 140 F
- Features: DC Powered, Photoelectric Sensors
- Mode: Dark-on
- Body Shape: Rectangular
-
Supplier: Infineon Technologies AG
Description: IRS9100C - high power, fast modulation frequency Laser (VCSEL) and LED illumination driver The IRS9100C is a high power, fast modulation frequency Laser (VCSEL) and LED illumination driver. Fast rise and fall times allow it to be used for depth measurements e.g.: iToF and LDS systems.
- Features: Other, RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: High power, fast switching Laser (VCSEL) and LED illumination driver IRS9102C is a highly integrated laser diode and LED illumination driver IC for consumer applications. It is optimized for high power and fast switching applications e.g. for indirect Time-of-Flight applications using
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Automation24, Inc.
Description: range of 0–5 m and a limit range of max. 10 m. The Through-beam sensor – receiver LE3CL1.1/6G-M8 – 50137201 is set with a switching frequency of 3,000 Hz via 270° potentiometer. The IP67/IP69K protection rating and operation being possible at an operating temperature of -40 to 60 °C also
- Operating Distance: 0 to 196.8505 inch
- Operating Temperature: -40 to 140 F
- Features: DC Powered, Photoelectric Sensors
- Mode: Dark-on
-
Supplier: Radwell International
Description: (50134608), DIFFUSE SENSOR WITH BACKGROUND SUPPRESSION, OPERATING RANGE LIMIT: 0.05 ... 1.2 M, LIGHT SOURCE: LASER, RED, PROTECTION CLASS: 2, SUPPLY VOLTAGE: 10 ... 30 V, DC, DIGITAL SWITCHING OUTPUTS: 2 PIECE(S), SWITCHING OUTPUT 1: TRANSISTOR, PNP, LIGH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Electro Optical Components, Inc.
Description: materials and it is possible to use BBO Pockels cells at average power levels of hundreds of watts and power densities of several kW/cm2 In addition to this excellent power handling, BBO Q-switches have very low levels of piezo-electric resonances. For Q-switching, lasers up to 50 or
- Wavelength Range: 220 to 2,000 nm
- Aperture: 2 to 8 mm²
- Q-switch Type: Electro-optic
-
Supplier: Electro Optical Components, Inc.
Description: materials and it is possible to use BBO Pockels cells at average power levels of hundreds of watts and power densities of several kW/cm2 In addition to this excellent power handling, BBO Q-switches have very low levels of piezo-electric resonances. For Q-switching, lasers up to 50 or
-
Supplier: Radwell International
Description: (50103709), DIFFUSE SENSOR WITH BACKGROUND SUPPRESSION, OPERATING RANGE LIMIT, WHITE 90%: 0.007 ... 0.4 M, LIGHT SOURCE: LASER, RED, PROTECTION CLASS: 2, SUPPLY VOLTAGE: 10 ... 30 V, DC, DIGITAL SWITCHING OUTPUTS: 2 PIECE(S), SWITCHING OUTPUT 1: TRANSISTO. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: 50108889, DIFFUSE SENSOR WITH BACKGROUND SUPPRESSION, SPECIAL DESIGN: 2 INDEPENDENT SWITCHING POINTS, SMALL LIGHT SPOT (S), OPERATING RANGE LIMIT, WHITE 90%: 0.05 ... 6.5 M, LIGHT SOURCE: LASER, RED, PROTECTION CLASS: 2, SUPPLY VOLTAGE: 10 ... 30 V, DC, (. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: PI (Physik Instrumente) L.P.
Description: Uni-directional repeatability down to 0.0005 ° Maximum speed 15 °/sec Load capacity up to 2 kg Integrated limit switches Optionally: angular scale Clear aperture 60 mm x 25 mm Precise, smooth continuous 10° motion Together with WT-85 one center of rotation The goniometer stages WT-100
- Load Capacity: 3.372 to 4.496 lbs
- Rotary Velocity / Speed: 0.001 to 2 deg/sec
- Overall Length: 5.1968532 inch
- Overall Width: 5.3937037 inch
-
Supplier: PI (Physik Instrumente) L.P.
Description: measuring Variants with DC gear motor: Rotary encoder on the motor shaft Noncontact Hall effect reference and limit switches Application fields Precision micro assembly. Research. Laser inscription. Automation. Optical alignment.
- Stroke or X-Axis Travel: 0.1968505 to 0.9842525 inch
- Rated Speed: 0.0393700787401575 to 0.078740157480315 in/sec
- Motor Voltage: 12 volts
- Drive Type: Ball Screw, Belt Drive, Gear Drive
-
Supplier: L-com, Inc.
Description: privacy. Furthermore, Port security function allows to limit the number of network devices on a given port. Advanced Network Security The GS-4210-24UP4C also provides DHCP snooping, IP source guard and dynamic ARP inspection functions to prevent IP snooping from attack and discard ARP packets
- Number of Ports: 24 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: L-com, Inc.
Description: privacy. Furthermore, Port security function allows to limit the number of network devices on a given port. Advanced Network Security The GS-4210-16UP4C also provides DHCP snooping, IP source guard and dynamic ARP inspection functions to prevent IP snooping from attack and discard ARP packets
- Number of Ports: 16 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: L-com, Inc.
Description: privacy. Furthermore, Port security function allows to limit the number of network devices on a given port. Advanced Network Security The GS-4210-24P4C also provides DHCP snooping, IP source guard and dynamic ARP inspection functions to prevent IP snooping from attack and discard ARP packets
- Number of Ports: 24 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: L-com, Inc.
Description: privacy. Furthermore, Port security function allows to limit the number of network devices on a given port. Advanced Network Security The GS-4210-24PL4C also provides DHCP snooping, IP source guard and dynamic ARP inspection functions to prevent IP snooping from attack and discard ARP packets
- Number of Ports: 24 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: Automation24, Inc.
Description: frequency of 3000 Hz and features a red class 1 laser. The reflection light scanner HT3CL1/4P-M8 - 50129391 offers an operational range of 0.015–0.4 m and a range limit of max. 0.4 m. The IP67/IP69K protection rating and operation being possible at an operating temperature of -40 to 55
- Operating Distance: 0.5905515 to 15.74804 inch
- Operating Temperature: -40 to 131 F
- Features: DC Powered, Photoelectric Sensors
- Mode: Dark-on
-
Supplier: Primatics, Inc.
Description: Primatics PDR210 rotary tables are among the most advanced direct drive tables available. They feature a high performance direct drive motor that creates sub arc-second repeatability and fast settling times, making the PDR series ideal for semiconductor wafer inspection, high speed laser
- Load Capacity: 66.15 lbs
- Maximum Torque: 267.256637168142 In-lbs
- Rotary Velocity / Speed: 330 to 2,100 deg/sec
- Positioning Accuracy: 0.00833333333333333 to 0.0111111111111111 degrees
-
Supplier: Automation24, Inc.
Description: 2,500 Hz and features a red class 1 laser. The reflection light scanner HT25CL1/4P-M12 - 50139638 offers an operational range of 0.005–0.6 m and a range limit of max. 0.6 m. The IP67/IP69K protection rating and operation being possible at an operating temperature of -40 to 60 °C also
- Operating Distance: 0.1968505 to 23.62206 inch
- Operating Temperature: -40 to 131 F
- Features: DC Powered, Photoelectric Sensors
- Mode: Dark-on
-
Description: and 3500 °C Short response times < 1 ms Extremely small spot sizes min 0.1 mm Distance ratio up to 900 : 1 Built-in 5 digit LED display Thru-lens view finder, or with additional laser targeting light Test current output 2 fast limit switches Interfaces RS232 / RS485 switchable
- Celsius Scale: 550 to 3,500 C
- Spectral Range: 0.7 to 1.1 microns
- Emissivity: 0.1 to 1
- Configuration/ Features: Application Software Included, Laser Spot Aiming / Sighting, Records Min/Max Values
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: CCD on-line detection, precise positioning detection of solder automation equipment, laser (laser cutting/laser marking/Laser engraving/laser drilling, etc.) precision assembly, precision machine tools, semiconductor production equipment, location detection,
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Y-Axis Travel: 1.968505 to 59.05515 inch
- Z-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 13.7795275590551 to 19.6850393700788 in/sec
-
Supplier: Primatics, Inc.
Description: series is ideal for use in applications for precision assembly and inspection. Two PXL33s can be directly stacked for XY configurations with a total height of 66mm. Overview Standard features include a precision linear encoder with index at the center of travel. Forward and reverse limit
- Stroke or X-Axis Travel: 0.9842525 to 4.330711 inch
- Rated Speed: 17.7165354330709 to 26.3779527559055 in/sec
- Carriage Load: 13.23 lbs
- Positioning Accuracy: 0.00022 to 0.000024 inch/inch
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: printing, CCD on-line inspection, precise positioning detection of soldering automation equipment, laser plus (laser cutting/laser marking/laser engraving/laser drilling, etc.) precision assembly, precision machine tools, semiconductor production equipment,
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Y-Axis Travel: 1.968505 to 59.05515 inch
- Z-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 13.7795275590551 to 19.6850393700788 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: printing, CCD on-line inspection, precise positioning detection of soldering automation equipment, laser plus (laser cutting/laser marking/laser engraving/laser drilling, etc.) precision assembly, precision machine tools, semiconductor production equipment,
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Y-Axis Travel: 1.968505 to 59.05515 inch
- Z-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 13.7795275590551 to 19.6850393700788 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: printing, CCD on-line inspection, precise positioning detection of soldering automation equipment, laser plus (laser cutting/laser marking/laser engraving/laser drilling, etc.) precision assembly, precision machine tools, semiconductor production equipment,
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Y-Axis Travel: 1.968505 to 59.05515 inch
- Z-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 13.7795275590551 to 19.6850393700788 in/sec
-
Supplier: Transcat, Inc.
Description: (3-line), shows °F, min./max. values, alarm limit values and emissivity; in addition display with humidity module: %RH, °Ctd Optical and audible alarm when limit values are exceeded Probe socket for TC probes for determining emissivity Instrument memory for 90 measurement protocols PC
- Thermometer Type: Thermal Pyrometer / Detector
-
Supplier: H2W Technologies
Description: Pick-and-place, parts transfer, water jet cutting, laser cutting and laser etching, inspection, testing, packaging, and assembly applications. Designed for loads up to 100 lbs. (45 Kg) and speeds to 30 in/sec. (762 mm/sec) the stages can be specified in compound multi-axis
- Rated Speed: 30 in/sec
- Motor Type: AC, DC, DC Brushless, Stepper
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Features: Electrical
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lites Mode Conditioning Cables are designed for use in Gigabit Ethernet 1000BASE-LX applications. They are fully compliant with IEEE 802.3z application standards. Mode Conditioning Cables are needed in applications where new high-speed Gigabit 1000BASE-LX routers and switches are being
- Cable Type: Patchcord
- Connector Type: SC
-
Supplier: Primatics, Inc.
Description: Performance Verification All PCR32 performance specifications are verified with a laser interferometer system and a full set of accuracy, repeatability, straightness and flattness plots are included with each stage
- Stroke or X-Axis Travel: 5.3149635 inch
- Rated Speed: 9.84251968503938 to 19.6850393700788 in/sec
- Carriage Load: 6.615 to 9.9225 lbs
- Positioning Accuracy: 0.0000074 to 0.0000148 inch/inch
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lites Mode Conditioning Cables are designed for use in Gigabit Ethernet 1000BASE-LX applications. They are fully compliant with IEEE 802.3z application standards. Mode Conditioning Cables are needed in applications where new high-speed Gigabit 1000BASE-LX routers and switches are being
- Connector Type: LC, ST
- Cable Type: Patchcord
Find Suppliers by Category Top
Featured Products Top
-
High-Precision Laser Optics for Advanced Laser Applications Laser optics are the foundation of every laser system, ensuring efficient manipulation and transmission of laser light while maintaining precision near the diffraction limit. These (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
Versatile Laser Applications: • From precision frequency-doubled CW lasers to high-energy Q-switched pulse lasers, Nd:YAG adapts (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
Laser engineers often face limited extinction ratio, optical loss, and instability under high power. These issues can reduce pulse contrast, affect beam quality, and limit reliability in precision laser systems (read more)
Browse Q-switches Datasheets for CRYSTECH, Inc. -
-relieved aluminum base to ensure maximum stability and low drift. To enhance positioning accuracy and automation throughput, the stage integrates non-contact, direction-sensing optical reference point switches located at mid-travel. Non-contact limit switches are also included to safeguard the (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
Scanning Breaking away from the limitations of traditional systems, NimProbe enables seamless switching between probing and handheld laser scanning. The i-Tracker doubles as a powerful 3D scanner, capturing precise point clouds, while DefinSight software integrates probing and scanning data in (read more)
Browse 3D Scanners Datasheets for SCANOLOGY
More Information Top
-
140-&mgr;J, narrow-linewidth, robustly single-transverse mode nanosecond infrared fiber laser platform with fine pulse tailoring capability
However, some of the fundamental characteristics of Q- switched lasers limit their potential of use for advanced laser processes relying on the flexibility of the laser oscillator.
-
LLL laser projects report No. 4
The chief difficulty in pulsed holography is that the many modes of the output of a normal Q- switched laser limit the coherent length of the light.
-
Hybrid Chirped Pulse Amplification
The major drawbackof OPCPA,however, is pumpconversion efficienc3,. The spatio-temporal evolution and relatively long pulse width of commercial Q- switched lasers limits conversion.
-
Hybrid Chirped Pulse Amplification
The major drawbackof OPCPA,however, is pumpconversion efficienc3,. The spatio-temporal evolution and relatively long pulse width of commercial Q- switched lasers limits conversion.
-
Optical limiting of laser radiation in dispersed liquid-crystal structures with fullerenes
These investigations have shown the potential usefulness of fullerene-containing dispersed liquid-crystal systems as laser switches which limit the laser radiation power in the range р0.4 J/cm2 .
-
NL-62 laser mini night sight
Powered by a lightweight battery, it is equipped with an illuminator, an over-illumination protection photo-diode and a laser power limit switch .
-
New Noga Light NL-62 laser mini night sight
Powered by a lightweight battery, it is equipped with an illuminator, an over-illumination protection photo-diode and a laser power limit switch .
-
100-Mbit/s semiduplex optical fiber transmission experiment using GaAs/GaAlAs laser transceivers
For alaser transcieverusing zero-bias in the receiver mode, the turn-on delay time of the laser limits the switching timefrom thereceiving mode to the transmitting mode.
-
Media for erasable magnetooptic recording
The data rate is only limited by laser switching times, domain size, and maximum disk velocity.
-
Applications for pulsed and continuous wave fiber lasers in the photovoltaic industry
These q switched lasers are limited to 80kHz repetition rate.
Indicates content that may require registration and/or purchase.