Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allied Electronics, Inc.
Description: Slim Connector-Ready Limit Switch, 1 A @ 125 VAC Current Rating, Stainless Steel Plunger Material Triple-seal construction meets UL Types 3, 4, and 13 UL Listed, CSA Certified 10000000 operations minimum mechanical life. Compact and enclosed. 100 Milliohms contact resistance.
-
Supplier: Radwell International
Description: OPERATING HEAD, FOR LIMIT SWITCH ASSEMBLY, LOW FORCE. FREE 2 YEAR RADWELL WARRANTY
- Device Type: Linear Limit Switch
-
Supplier: VAST STOCK CO., LIMITED
Description: Limit Switches Low Force Rod Actutr
- Maximum Current Rating: 15 amps
- Switch Type: Electromechanical
- Switch Configuration: Single Pole, Double Throw (SPDT)
-
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH E6/V6 Series medium-duty limit switches feature an electrostatic applied epoxy coating to the zinc housings enhance the durability of the product in most environments. The E6/V6 family of switches incorporates the MICRO SWITCH BZ switch element which has the
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 125 to 600 volts
- Maximum DC Voltage Rating: 125 to 250 volts
- Operating Temperature: -32 to 71 C
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH E6/V6 Series medium-duty limit switches feature an electrostatic applied epoxy coating to the zinc housings enhance the durability of the product in most environments. The E6/V6 family of switches incorporates the MICRO SWITCH BZ switch element which has the
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 125 to 250 volts
- Maximum DC Voltage Rating: 125 to 250 volts
- Operating Temperature: -32 to 71 C
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH E6/V6 Series medium-duty limit switches feature an electrostatic applied epoxy coating to the zinc housings enhance the durability of the product in most environments. The E6/V6 family of switches incorporates the MICRO SWITCH BZ switch element which has the
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 125 to 600 volts
- Maximum DC Voltage Rating: 125 to 250 volts
- Operating Temperature: -32 to 71 C
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH E6/V6 Series medium-duty limit switches feature an electrostatic applied epoxy coating to the zinc housings enhance the durability of the product in most environments. The E6/V6 family of switches incorporates the MICRO SWITCH BZ switch element which has the
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 125 to 600 volts
- Maximum DC Voltage Rating: 125 to 250 volts
- Operating Temperature: -32 to 71 C
-
Supplier: Acme Chip Technology Co., Limited
Description: SW ZPA .1A LOW FORCE N/L SMT
- Maximum Current Rating: 0.1 amps
- Maximum AC Voltage Rating: 30 volts
- Maximum DC Voltage Rating: 125 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Euchner-U.S.A., Inc.
Description: EGT Single Hole Fixing Limit Switches are technically sophisticated control switches that have held up for decades in harsh industrial applications and are entirely maintenance free. Their cylindrical design enabling direct mounting inside a smooth or threaded hole. This allows
- Maximum Current Rating: 0.3 amps
- Maximum AC Voltage Rating: 230 volts
- Maximum DC Voltage Rating: 24 volts
- Operating Temperature: -25 to 80 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044075-AH158461-A Termination: Solder Operating Force: 700 mN Categories: Snap Action,Limit Switches Popularity: Low Fake Threat In the Open Market: 51
- Device Type: Rotary Limit Switch
-
Supplier: Eaton Corporation
Description: HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 5 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, LOW FORCE OPERATION TYPE 120 VAC 10 AMPERE CONTACT RATING UL, CSA, TUV APPROVAL NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE DIE CAST ZINC BODY
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 120 volts
- Operating Temperature: -12.222222222222221 to 93.33333333333333 C
- Movement Differential: 6 degrees
-
Supplier: Win Source Electronics
Description: Plunger) Electrical Life: 100,000 Cycles Operating Force: 800gf Mechanical Life: 1,000,000 Cycles Overtravel: 0.083" (2.1mm) Operating Position: 0.500" (12.7mm) Categories: Switches Temperature Range - Operating: -25°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 51
- Device Type: Rotary Limit Switch
-
Supplier: Win Source Electronics
Description: Life: 50 kcycles Contact Current Rating: 10.1 A Operating Force: 490 mN Mechanical Life: 10 Mcycles Differential Travel: 1.016 mm Overtravel: 990.6 µm Operating Position: 8.763 mm Number of Poles: 1 Categories: Snap Action,Limit Switches Alternative Parts (Cross-Reference):
- Device Type: Rotary Limit Switch
-
Supplier: Eaton Corporation
Description: SIDE ROTARY TYPE E50/E50 6P/10316 SERIES LIMIT SWITCH USED ON CLOCKWISE/COUNTERCLOCKWISE CONVERTIBLE, LOW FORCE, SPRING RETURN OPERATION TYPE 10 TO 250 DEG F (WITHOUT CABLE), 10 TO 221 DEG F (WITH CABLE) OPERATING TEMPERATURE 1.5 LB-INCH OPERATING FORCE 15 DEG OPERATING
-
Supplier: Win Source Electronics
Description: Electrical Life: 50 kcycles Contact Resistance: 500 mΩ Contact Current Rating: 10 mA Height: 1.2 mm Operating Force: 300 mN Number of Pins: 4 Width: 4 mm Categories: Snap Action,Limit Switches Alternative Parts (Cross-Reference): ESE18R12DESE-18R12D; Popularity: Low Fake
- Device Type: Rotary Limit Switch
-
Supplier: DigiKey
Description: SW ZPA .1A LOW FORCE N/L SMT
- Maximum Current Rating: 0.1 amps
- Actuating Force: 2.8224 oz
- Pre-travel: 0.024 inch
- Operating Temperature: -40 to 185 F
-
Supplier: Vortec
Description: The Dual Force Vac System is a convenient and versatile solution for liquid material handling and spill clean up. Using powerful Transvector technology, the Dual Force Vac Drum Pump can either fill or discharge a 55 gallon drum in under two minutes. It switches easily -- with a
- Maximum Discharge Flow: 33 to 37 GPM
- Maximum Discharge Pressure: 50 to 100 psi
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps
-
Supplier: Progressive Automations
Description: dimensions, IP rating, wire length, connectors, force, mounting holes, potentiometers and hall effect sensors or limit switches. Get in contact with our customer service department to start building your custom actuator today. PA-09 SPECIFICATIONS Input Voltage 12 VDC Stroke
- Stroke or X-Axis Travel: 2 to 40 inch
- Rated Speed: 0.27 in/sec
- Rated Force: 330 lbs
- Material: Aluminum
-
Supplier: Aries Engineering Co., Inc.
Description: consists of two options: Low voltage Linear transducer (LVLT) Fully integrated Load Cell installed on the end of the cylinder rod. Both devices provide for an analog feedback signal through an analog card to the PLC. The feedback signals indicate distance (cylinder travel) to ±.001” and
- Stroke: 2 to 8 inch
- Rated Load/Force: 2,000 to 50,000 lbs
- Features: Home / Limit / Position Switches, Integral Sensor, Linear Position Feedback
-
Supplier: C&K Components
Description: Features/Benefits Compact design Low actuation force Detect mechanical movement Left and right options Right angle options Typical Applications Computer peripherals Office equipment Consumer electronics Appliances Audio and visual equipment
- Maximum Current Rating: 0.005 amps
- Maximum DC Voltage Rating: 5 volts
- Electrical Life (Minimum): 20,000 to 100,000 (#)
- Operating Temperature: -20 to 70 C
-
Supplier: C&K Components
Description: Features/Benefits SMT process compatible Low profile Right or left side actuated Low actuation force Low halogen / halogen free Typical Applications Consumer electronics Computers Medical devices ATCA and MicroTCA devices
- Maximum Current Rating: 0.001 amps
- Maximum DC Voltage Rating: 5 volts
- Electrical Life (Minimum): 50,000 (#)
- Operating Temperature: -20 to 70 C
-
Supplier: C&K Components
Description: Features/Benefits New multi contact construction Metal actuator Low actuating force Gold contacts Compatible with pick and place machines RoHS compliant and compatible Typical Applications Mobile phones and other handheld devices Portable medical devices Audio devices Automotive Alarm
- Maximum Current Rating: 0.01 amps
- Maximum DC Voltage Rating: 32 volts
- Electrical Life (Minimum): 100,000 (#)
- Operating Temperature: -40 to 125 C
-
Supplier: C&K Components
Description: Features/Benefits Low profile package sits just 3,35 mm off PCB Design allows top or side actuation Low actuation force, 35 grams max. Pick and place compatible, available in tape & reel packaging RoHS compliant and compatible Halogen free Typical Applications Consumer
- Maximum Current Rating: 0.001 amps
- Maximum DC Voltage Rating: 5 volts
- Electrical Life (Minimum): 100,000 (#)
- Operating Temperature: -40 to 85 C
-
Supplier: David Round
Description: sensitive loads with two speed flexibility or with programmable inverter controls. Increase stopping accuracy and holding force with the standard motor brake and self-adjusting mechanical brake. Program upper and lower hook stops with an adjustable rotary limit switch. Increase
- Load Capacity: 10,000 lbs
- Maximum Lift Speed: 18 ft/min
- Mounting: Base/Lug Mount, Trolley Mount
- Type: Electric, Pneumatic
-
Supplier: PI (Physik Instrumente) L.P.
Description: High Precision at low Cost Travel to 1" Resolution to 0.05 microns 10 lb Pushing Force Non-Rotating Tip Speed to 1.5 mm/sec Integrated Limit & Reference Switches
- Stroke or X-Axis Travel: 0.393701 to 0.9842525 inch
- Rated Speed: 0.1968503937007875 in/sec
- Rated Force: 4.496 to 17.984 lbs
- Motor Voltage: 24 volts
-
Supplier: Mersen
Description: fast, there is no sign of it outside. The 24kV fuses were specially designed with very low power losses, for use in SF6-insulated or compact air-insulated fused switchgear combinations The main elements in these fuses are: a barrel of class F insulating synthetic material, nickel plated
- Voltage Rating: 24,000 volts
- Current Rating: 125 amps
- Rated Breaking Capacity: 12,500 amps
- Approvals / Standards: IEC (UMF) Approval
-
Supplier: IntelLiDrives, Inc.
Description: provides very responsive motion with trust force of 70 N and low friction. These actuators are offered in multiple travel ranges with limit switches at both ends of the travel. - Stepper motor driven - Motorized screws design - moving slide - Built-in limit sensors
-
Supplier: IntelLiDrives, Inc.
Description: provides very responsive motion with trust force of 70 N and low friction. These actuators are offered in multiple travel ranges with limit switches at both ends of the travel. - Stepper motor driven - Motorized screws design - moving slide - Built-in limit sensors
-
Supplier: IntelLiDrives, Inc.
Description: provides very responsive motion with trust force of 70 N and low friction. These actuators are offered in multiple travel ranges with limit switches at both ends of the travel. - Stepper motor driven - Motorized screws design - Small profile - Built-in limit
-
Supplier: PI (Physik Instrumente) L.P.
Description: Up to 2" Travel Range 100 Nanometers Minimum Incremental Motion High-Speed Direct Drive Option 120 N Push/Pull Force 100 N Lateral Load Limit Preloaded Ultra-Low-Friction Ball Screw with Non-Rotating Tip Closed-Loop DC Motors and Stepper Motors Compatible with Leading Industrial
- Stroke or X-Axis Travel: 0.787402 to 1.968505 inch
- Rated Speed: 0.1023622047244095 to 1.181102362204725 in/sec
- Rated Force: 11.24 to 26.976 lbs
- Motor Continuous Power: 0.00536088153961128 to 0.02278374654334794 HP
-
Supplier: KTR Corporation
Description: EMB-STOP brake systems mainly convince by their high reliability and efficiency. They are a flexible and clean solution for an extremely long operating period with low operating expenses and utmost safety of the plant. Product features Max. lateral force 4,000 kN Suitable for harsh
- Weight: 330.75 lbs
- Features: Aerospace, Automotive, Conveyor, Electrical, Heavy Transport, Industrial / General Purpose, Machine Tool, Marine, Military Equipment, Motor, Off-highway, Power Take Off (PTO), Power Transmission, Pump, Robotics / Automation, Trailer, Web Tension Control
- Configuration: Disc
- Shaft: Right Angle
-
Description: has been added (M1); subclause "Rated values of electrical endurance for earthing switches" is now called "Classification of earthing switches for short-circuit making capability"; new subclause with ratings for ice-coating has been added; new subclause with classification of
-
Supplier: CSA Group
Description: has been added (M1); subclause "Rated values of electrical endurance for earthing switches" is now called "Classification of earthing switches for short-circuit making capability"; new subclause with ratings for ice-coating has been added; new subclause with classification of
-
Supplier: Norbar Torque Tools, Inc.
Description: The TST combines simplicity with up to date technology to provide a high quality instrument for the testing and calibration of low capacity torque tools. Featuring an internal transducer complete with Rundown Fixture, the TST is available in 3 torque ranges, 0.04 to 2 N.m, 0.5 to 10 N.m and
- Torque Measurement Range: 5 to 100 In-lbs
- Torque Accuracy: 0.08 to 0.13 ±% Full Scale
- Features: Biaxial Measurement, Controller Functionality, Limits / Set Points, Peak Hold
- Display Type: Digital Readout
-
Supplier: Norbar Torque Tools, Inc.
Description: The TST combines simplicity with up to date technology to provide a high quality instrument for the testing and calibration of low capacity torque tools. Featuring an internal transducer complete with Rundown Fixture, the TST is available in 3 torque ranges, 0.04 to 2 N.m, 0.5 to 10 N.m and
- Torque Measurement Range: 12.5 to 250 In-lbs
- Torque Accuracy: 0.08 to 0.13 ±% Full Scale
- Features: Biaxial Measurement, Controller Functionality, Limits / Set Points, Peak Hold
- Display Type: Digital Readout
Find Suppliers by Category Top
Featured Products Top
-
locations. Bonomi North America has introduced a compact, heavy-duty hazardous location limit switch series with both mechanical and non-contact models. The new low-cost Bonomi EX Series provides both visual and remote electrical indication of valve/actuator position (read more)
Browse Valve Position Indicators Datasheets for Bonomi North America, Inc. -
Sereis CL220 Split Seam: The Series CL220 Compression Limiter is produced from high carbon steel and intended for post-mold installation. The spring force generated during installation provides self-retention in the assembly (read more)
Browse Compression Limiters Datasheets for SPIROL -
Asahi/America, Inc. is pleased to introduce the new J-Switch™ manual limit switch compatible with Asahi/America’s Type-21/21a ball valves and Type-23 Multiport™ ball valves. The new limit switch is a low-cost manual valve position indication solution. Asahi/America, Inc (read more)
Browse Ball Valves Datasheets for Asahi/America, Inc. -
The Telemecanique Sensors XCKN2118P20C is a compact electromechanical limit switch designed to detect the position, presence, travel limit, or movement of machine components. It belongs to the Telemecanique Limit Switches (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
XCKMR54D1H29 Heavy-Duty Hoisting Limit Switch The Telemecanique Sensors XCKMR54D1H29 is an application-specific electromechanical limit switch designed for position detection and travel control in hoisting, crane, and material-handling equipment. It (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
design, the sensor delivers fast response, stable force feedback, and highly reliable signal performance. Designed to minimize interference between measurement channels, the sensor maintains low long-term crosstalk error and stable operation (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Product Overview The X-6A-D100-H35-B six-axis force sensor is built on the resistance strain gauge principle to deliver quick response and high measurement precision, with tiny crosstalk error between axes and strong long-term stability for demanding force (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
The PEPI® collection of Model H high limit thermal protectors are designed for DC Voltage applications. When temperature rises above calibrated temperature, a Model H unit will automatically open the circuit. These devices are not resettable, so function like a low cost thermal fuse, but can (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
The X-2A-D54-H54 2-axis force sensor is designed to simultaneously measure force and torque in demanding industrial and testing environments. Based on resistance strain gauge technology, the sensor delivers reliable measurement performance with excellent repeatability, low crosstalk error, and (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
As robotics, intelligent automation, and precision manufacturing continue to evolve, engineers require compact multi-axis sensing solutions, fast measurement response, and high long-term accuracy to support increasingly space-constrained systems. Reliable force and torque (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd.
Conduct Research Top
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
(DS 301 and DSP 402) and is certified by the CAN in Automation e.V. DC-, 2- and 3-phase servo-, stepper and linear motors can be controlled by it. Powerful algorithms and high sampling rates guarantee a high quality control. The interfaces for limit switches, digital and analog inputs and outputs
More Information Top
-
Artificial tactile sensing and haptic perception
Localized force sensors, limiting - force switches and even low resolution tactile sensor arrays have been developed, but at present are little used.
-
E50ANL16P - Cutler Hammer, Div of Eaton Corp - Industrial Limit Switches | Galco Industrial Electronics
E50ANL16P, Cutler Hammer, Div of Eaton Corp, Limit Switches, Industrial Limit Switches, LIMIT SWITCH , SIDE ROTARY, LOW FORCE SPRING RETURN, SINGLE POLE, NEON 8FT CABLE CONN, 120VAC, SEALED 6P+ .
-
E50AL16P12 - Cutler Hammer, Div of Eaton Corp - Industrial Limit Switches | Galco Industrial Electronics
E50AL16P12, Cutler Hammer, Div of Eaton Corp, Limit Switches, Industrial Limit Switches, LIMIT SWITCH , SIDE ROTARY, LOW FORCE SPRING RETURN, SINGLE POLE, NON-IND 12FT CABLE CONN, SEALED 6P+ .
-
EBR-II INSTRUMENTED-SUBASSEMBLY SYSTEM: TESTS 1 AND 2.
Condition Force Transducer and Indicator (including high and low lights) Potentiometer and Indicator (including high and low lights and high and low trips) Push-and-Pull Force - limit Switches (including high and low lights and high and low trips) .
-
Electrostatic parallel-plate actuators with large deflections for use in
optical moving-fibre switches
These actuators are also suitable for all applications where large deflections with short switching times and low power consumption but limited force are required.
-
Honeywell - 8LS1 - Switches - Limit - Allied Electronics
Limit Switch , Compact, Actuator- Low FORCE ROD Rotary, 2 CIRCUIT DOUBLE BREAK .
-
Honeywell - BZE6-2RQ9 - Switches - Limit - Allied Electronics
Limit Switch , Compact, Actuator- Low Force Rod Rotary, 2 Circuit Double Break .
-
Honeywell - 1LS53 - Switches - Limit - Allied Electronics
Limit Switch , Compact, Actuator- Low Force Rod Rotary, 2 Circuit Double Break .
-
Honeywell - GLDB01A1B3 - Switches - Limit - Allied Electronics
Limit Switch , Compact, Actuator- Low Force Rod Rotary, 2 Circuit Double Break .
-
Omron Automation - EE-SPY302 - Sensors, Switches & Relays - Sensors - Allied Electronics
Limit Switch , Compact, Actuator- Low Force Rod Rotary, 2 Circuit Double Break .
Indicates content that may require registration and/or purchase.