-
Supplier: Bay Breakers, Inc.
Description: New, Used, and Obsolete Motor Control Center Buckets Motor Control Center (MCC) buckets are an integral part of all industrial power control and distribution systems. A typical motor control center for operating machines in a factory is housed within
-
Supplier: Infineon Technologies AG
Description: The BLDC Driver IC provides main functions such as a 5 V low-dropout voltage regulator, three half-bridges for BDLC motor control, one current sense amplifier and one 32 bit SPI interface. The device includes diagnostic and supervision features and is intended to operate with 5.0 V
- Motor(s) Controlled: DC Brushless Motor
- Operating Temperature: -40 to 150 C
-
Supplier: Allied Electronics, Inc.
Description: The Control Units contain solid state overload relay and control power source for the U-Line motor starter.
- Continuous Current: 3 to 12 amps
- Device: AC Motor Starter
- Motor Voltage: 24 volts
-
-
Supplier: Allied Electronics, Inc.
Description: The Control Units contain solid state overload relay and control power source for the U-Line motor starter.
- Continuous Current: 0.3500 to 1.4 amps
- Device: AC Motor Starter
- Motor Voltage: 24 volts
-
Supplier: Infineon Technologies AG
Description: The device is designed for various motor control automotive applications. To support these applications, the device provides the main functions, such as a 5 V lowdropout voltage regulator , one LIN transceiver, three half-bridges for BDLC motor control, one current sense
- AC Input Phase: Three Phase
- Motor(s) Controlled: DC Brushless Motor
- Operating Temperature: -40 to 150 C
- Supply Voltage (DC): 5.5 to 28 volts
-
Supplier: Infineon Technologies AG
Description: The device is designed for various motor control automotive applications. To support these applications, the device provides the main functions, such as a 5 V lowdropout voltage regulator one HS-CAN transceiver supporting CAN FD, CAN Partial Networking (incl. FD Tolerant Mode), one LIN
- Motor(s) Controlled: DC Brushed Motor
- Operating Temperature: -40 to 150 C
- Supply Voltage (DC): 5.5 to 28 volts
-
Supplier: Infineon Technologies AG
Description: The device is designed for various motor control automotive applications. To support these applications, the device provides the main functions, such as a 5 V lowdropout voltage regulator one HS-CAN transceiver supporting CAN FD, CAN Partial Networking (incl. FD Tolerant Mode), one LIN
- Motor(s) Controlled: DC Brushed Motor
- Operating Temperature: -40 to 150 C
- Supply Voltage (DC): 5.5 to 28 volts
-
Supplier: Schneider Electric
Description: -compact, multifunctional starter for asynchronous motors Self-protected combination motor starter Definite Purpose Starters Available with current ratings from 20-50A Manual Starters / Protectors Motor control and protection in accordance with
- Continuous Current: 20 to 50 amps
- Device: AC Motor Starter
- IEC Rating: H
- Motor Voltage: 24 to 220 volts
-
Supplier: Allied Electronics, Inc.
Description: The Control Units contain solid state overload relay and control power source for the U-Line motor starter.
- Continuous Current: 12 amps
- Device: AC Motor Starter
- Motor Voltage: 110 volts
-
Supplier: Lingto Electronic Limited
Description: MOTOR SPEED CONTROL IC
-
Supplier: Allied Electronics, Inc.
Description: The Control Units contain solid state overload relay and control power source for the U-Line motor starter.
- Continuous Current: 0.3500 to 1.4 amps
- Device: AC Motor Starter
- Motor Voltage: 110 volts
-
Description: MOTOR SPEED CONTROL IC
-
Supplier: Performance Motion Devices
Description: The Magellan® MC58000 Motion Control IC provides high- performance motion control for medical, scientific, robotics, and automation applications. Available in 1, 2, 3, and 4-axis versions, the MC58000 is a two-IC chipset that provides position and velocity
- Communication Standards: CANbus, RS232, RS485
- Configuration: IC / PCB-Mounted
- Number of Axes / Motors: 1 to 4
- Operating Temperature: -40 to 85 C
-
Supplier: Performance Motion Devices
Description: Our Magellan® MC58113 Motion Control IC provides high-performance motion control with an integrated digital current loop for medical, scientific, robotics, and automation applications. Available as a single, one-axis IC, the MC58113 IC is a programmable device that
- Communication Standards: CANbus, RS232, RS485
- Configuration: IC / PCB-Mounted
- Number of Axes / Motors: 1
- Operating Temperature: -40 to 85 C
-
Description: In addition to being UL-508A certified, AEAMC is also ISO 9001:2008 certified and a member of the PICS Consortium.
-
Supplier: Automation24, Inc.
Description: The SIRIUS motor starter 3RM12071AA14 from Siemens is distinguished by its narrow width of 22.5 mm, significantly reducing the required space in the control cabinet. This makes the reversing starter 3RM12071AA14 ideal for systems with many small motors up to
- Continuous Current: 7 amps
- Control Voltage (Separate Control): 110 to 230 volts
- Device: AC Motor Starter
- Motor Voltage: 500 volts
-
Supplier: Automation24, Inc.
Description: The SIRIUS motor starter 3RM10071AA14 from Siemens is distinguished by its narrow width of 22.5 mm, significantly reducing the required space in the control cabinet. This makes the direct starter 3RM10071AA14 ideal for systems with many small motors up to
- Continuous Current: 7 amps
- Control Voltage (Separate Control): 110 to 230 volts
- Device: AC Motor Starter
- Motor Voltage: 500 volts
-
Supplier: Automation24, Inc.
Description: The SIRIUS motor starter 3RM1007-1AA04 from Siemens is distinguished by its narrow width of 25 mm, significantly reducing the required space in the control cabinet. This makes the direct starter 3RM1007-1AA04 ideal for systems with many small motors up to 3
- Continuous Current: 7 amps
- Control Voltage (Separate Control): 24 volts
- Device: DC Motor Starter
- Motor Voltage: 500 volts
-
Supplier: Automation24, Inc.
Description: The SIRIUS motor starter 3RM12071AA04 from Siemens is distinguished by its narrow width of 22.5 mm, significantly reducing the required space in the control cabinet. This makes the reversing starter 3RM12071AA04 ideal for systems with many small motors up to
- Continuous Current: 7 amps
- Control Voltage (Separate Control): 24 volts
- Device: DC Motor Starter
- Motor Voltage: 500 volts
-
Supplier: Danfoss A/S
Description: Danfoss Drives provides low voltage VLT AC drives in a power range up to 5.3 MW. With a wide variety of built-in functionality, they improve energy efficiency, cut costs and optimize the productivity of your processes. Our dedicated drives bring optimized process control for
- AC Input Frequency: 50 Hz, 60 Hz
- Configuration: Stand Alone
- Drive Type: AC Synchronous Motor
- Rated Power: Up to 5.30E6 watts
-
Supplier: Eaton Corporation
Description: PULL TYPE 1 INCH MAX. STROKE 60 HZ FREQUENCY RATING 440 V VOLTAGE RATING WALL MOUNTING OPEN ENCLOSURE A DESIGNATED SIZE 0.72 LB HORIZONTAL POSITION MAGNETIC FORCE 0.08 AMPERE SEALED CURRENT 0.55 LB MAGNETIC FORCE AGAINST GRAVITY 0.9 LB MAGNETIC FORCE WITH GRAVITY 0.45 AMPERE INRUSH CURRENT PLUNGER
- AC Power Input Options: Other AC Voltage
- Action: Pull
- Construction: Push / Pull
- Holding Force: 3.2 N
-
Supplier: Greenheck
Description: case of faults. Is available with an optional disconnect for manual control of input power. Available in NEMA-1, and NEMA-3R enclosures. Motor Starter Advanced Control - MSAC The MSAC design package is an innovative and versatile design with hand/off/auto capability and
- Device: AC Motor Starter
-
Supplier: Haida International Equipment Co., Ltd.
Description: -axis CNC driven motor; Adjustable USB 40-division ring LED illumination; Advanced Pomeas 0.7~4.5X Zoom lens; Wonderful SONY 1/2" Color CCD camera; Powerful 3D measuring software QuickMeasuring 4.1 version.
- x-axis Measuring Length: 11.81 to 19.69 inch
- y-axis Measuring Length: 7.87 to 11.81 inch
- z-axis Measuring Length: 7.87 inch
- Control: CNC
-
Supplier: Genteq
Description: motor's BlacKBox fault reporting, 3.0 allows more accurate operation for the entire HVAC system. ThinkTank 3.0 is also compatible with the TECMate PRO troubleshooting tool with the use of a freely-available connection adaptor. The OEM control board also requires fewer
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 50 Hz / International Power
- DC Motor Construction: Other
- Motor Shape: Cylindrical Body
- Motor Type: AC Motor
-
Supplier: Moons' Electric Co. Ltd.
Description: ? Wide range of speed control and smooth torque output ? Excellent speed stability ? Small size, high power ? Low temperature rise, low noise, low vibration ?Long life, low maintenance costs ? Low positioning torque ? Energy efficient
- Motor Type: DC Motor
- Other DC Voltage: 36 VDC
- Other Output Power: 0.0402 HP
- Rotor Inertia: 4.67E-4 oz-in-sec²
-
Supplier: Portescap
Description: 26BC 3C The 26BC brushless slotless motor utilizes a self-supporting cylindrical ironless coil made in the same winding technique as our ironless DC motors. The 26BC mini DC motor offers long life, excellent speed and position control and smooth rotation. Product
- Continuous Current: 0.7800 amps
- Continuous Torque: 0.0619 In-lbs
- DC Voltage: 12 Volt
- Design Units: Metric
-
Supplier: PHOENIX CONTACT USA
Description: Hybrid motor starter for starting 3~ AC motors up to 500 V AC and 9 A output current, with 24 V DC control voltage and screw connection.
- Continuous Current: 0.0 to 9 amps
- Device: AC Motor Starter
- Device Technology: Electromechanical
- Motor Voltage: 24 volts
-
Supplier: Hymark/Kentucky Gauge
Description: High Braking & Holding Force Built-in excitation brake, as the power is shut off, it can stop the motor instantly and accurately holds the load, making it most suitable for emergency braking. Brake Precision Regardless of rpm, the magnetic brake can control the overturns within 2 to
- Motor Shape: Cylindrical Body
- Orientation: Single-ended
-
Supplier: Magnatex Pumps, Inc.
Description: Built to optimize 3-phase motor control, saving energy for virtually all general purpose applications. UL Type 1, plenum rated, enclosure designs (NEMA 1) Built-in EMC filter FR-DU07 programming dial and FR-Configurator programming software Bi
- AC Input Phase: Single Phase
- Communication Standards: RS485
- Configuration: Panel Mount
- Maximum Output Voltage: 0.0 to 10 volts
-
Supplier: Microchip Technology, Inc.
Description: The dsPIC33EDV64MC205 System in Package (SiP) combines a 70 MIPS dsPIC® DSC core with a 12-volt 3-phase MOSFET Gate Driver. This SiP is designed for high-performance, precision motor control systems that require a compact size. Its idea for control of brushless DC
- Clock Speed: 70 MHz
- Data Bus: 16-Bit
- Interfaces: I²C
- MIPS: 70
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 280 Safety Full Voltage Starter, NEMA Type 4/IP67 Enclosure, DeviceNet, 25 A Safety Contactor w/ 24V DC Control Voltage, 25 A Rated Device - Motor Circuit Protector, 3.2-16 A Overload Relay, , ArmorConnect Power Media Connection with Motor Cable Supplied
- Device: Motor Contactor Only
-
Supplier: Allegro MicroSystems Inc.
Description: The A4938 is a complete three-phase brushless DC (BLDC) motor pre-driver, supplying direct, high-current gate drive of an all N-channel power MOSFET three-phase bridge. The device has three Hall-element inputs, a sequencer for commutation control, fixed off-time pulse width modulation
- Configuration: IC / PCB-Mounted
- Drive Type: DC Brushless Motor
-
Supplier: Data Device Corporation (DDC)
Description: The MC-5080 series is a high performance DSP based family of self-contained, programmable, turnkey motor controllers designed to precisely control the position, torque, and speed of 3-phase BLDC motors, with maximum reliability. Benefits Compact, High Power
- AC Input Phase: Three Phase
- Communication Standards: CANopen
- Configuration: PC Board
- Continuous Output Current: 30 amps
-
Supplier: Qorvo
Description: Arm® Cortex®-M0 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager™, Configurable Analog Front End™, and Application Specific Power Drivers™ to form the most compact microcontroller-base d motor control and drive solutions
- Communication Standards: Other
- Configuration: Other
- Motor(s) Controlled: DC Brushless Motor
- Supply Voltage (DC): 5.2 to 44 volts
-
Supplier: OMEGA Engineering, Inc.
Description: The STM is a drive + motor + control unit, fusing step motor, drive, and controller technologies into a single device, offering savings on space, wiring and cost over conventional motor and drive solutions. The "S" models offer control options such as step and
- Communication Standards: RS232, RS485
- Configuration: Stand Alone
- Continuous Output Current: 0.5000 to 5 amps
- Drive Type: Microstepping Motor
Find Suppliers by Category Top
Featured Products Top
-
The MPR3 delivers a complete motor protection and control package. Monitoring 3-phase currents and voltage together with 10 RTD/Thermistor temperature inputs, it provides an ideal solution for Medium and Large Low Voltage Motors. Advanced Features: (read more)
Browse Protective Relays and Monitoring Relays Datasheets for Solcon Solutions LLC -
Enhance your motor control applications with the ON Semiconductor STK554U392A-E Motor Driver. This compact SIP-29 package delivers reliable 3-phase AC control, making it ideal for a variety of motor-driven systems. With a DC input of 12 volts and a robust continuous current capability of 15 amps (read more)
Browse AC Motor Drives Datasheets for Utmel Electronic Limited -
Electric motors are the backbone of many manufacturing and processing operations around the world. Keeping these motors in good condition and running efficiently should be the number one priority of every business. 3-Phase motors use 3 electric currents to provide (read more)
Browse Motor Test Equipment Datasheets for ALL-TEST Pro, LLC -
Stages are Fast and Cost-Effective PI’s new 3-phase motor-powered stages are ideal for scanning, measuring, imaging, and (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
Servo controller with more functions masters additional positioning tasks. Path interpolations, electric curve control or master-slave synchronisation. Suitable for the servo motors EMMS-AS On-board Ethernet for parameterisation and diagnostics SD memory card (read more)
Browse Servo Drives Datasheets for Festo Corporation -
The 3X Motion 42BSA Series brushless DC motor stands out for its exceptional power range, spanning from 8.3W to 100W. With a compact design, motor lengths ranging between 46 and 78mm, and a 4-pole configuration, this motor offers efficiency, low noise, and a unique low cogging design. The rated (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
The NEW CVK-SC Series stepper motor speed control system is specifically designed for common speed control applications with constant duty. The CVK-SC Series features ease of use, holding torque when stopped and increased repeat positioning accuracy. This speed control system offers a simple (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
standard offerings on parallel shaft GFV geared type motors or round shaft type motors. With the electromagnetic brake, the BLE2 Series speed control motor driver can now operate in vertical load applications (gravitational operation). It can hold the load in position while in operation and when (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
In the world of engineering and precision motion control, the 3X Motion PM Stepping Linear Motors from the 25 Series stand out as a game-changer. These motors offer a host of advantages that are essential for your projects, from reliability to adaptability and precision. Here's why you should (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
applications, including: UAV: Unmanned Aerial Vehicles benefit from the reliability and power. Aeromodeling: Enjoy precise control and performance in aeromodeling. 3. Customization Options Tailor the motor to (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd
More Information Top
-
http://www.enggjournals.com/ijet/docs/IJET13-05-02-001.pdf
For controlling the MC3PHAC IC a special demo version of Free Master or PC master software called “ MC3PHAC Motor Control Demo” was used.
-
Improved gate signal generation scheme of auxiliary IGBT switches for VDC / 2 -retained 2τ - delayed overvoltage suppression method
Overall hardware is implemented on MC3PHAC monolithic intelligent motor control , and gate driver circuit.
-
Optimal multiple drives of induction motors using single half-DC link inverter for long cable applications
4 Optimal Configuration Design for Multiple Drives using Single Half-DC Link Inverter is implemented on MC3PHAC monolithic intelligent motor control , MCS-51 8-bit microcontroller and gate driver circuit.
-
The auxiliary PWM signal implementation of half DC-link inverter for long cable applications
Overall hardware is implemented on MC3PHAC monolithic intelligent motor control , and gate driver circuit.
-
Controlling a permanent-magnet motor using PWM converter in flywheel energy storage systems
In order to control this machine as a motor , a pre-programmed microcontroller MC3PHAC , from Freescale Semiconductors, was used as a base to build the power converter system.
-
http://dspace.bracu.ac.bd/bitstream/handle/10361/1834/As%20sine%20wave%20generation%20by%20using.pdf?sequence=1
Some appliances, particularly microwaves and variable speed motors , will not produce full output if they do … We can a pwm signal by using a pwm generating chip (eg: SG3524, MC3PHAC ) or op-amp. Theuse of microcontroller brings the flexibility to change the real-time control algorithms without further changes in …
-
CR4 - Thread: Question on making inverter using TL494
… control your output frequency, is the shape of the wave form from your control input, if you … http://www.freescale.com/files/microcontrollers/doc/data_sheet/ MC3PHAC .pdf Previous in Forum: How much torque can produce a DC Motor ?