Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SignalQuest, Inc.
Description: filtration for stable measurement Direct PC interface cable Applications Motor vibration measurement and monitoring Vibration alarm triggering Fan motors, vehicle motors, machine motors
- Acceleration: 0.005 to 2 g
- Frequency Range: 1 to 500 Hz
- Minimum Accuracy: 15 +/-% FS
- Maximum Shock: 500 g
-
Supplier: Tronics Microsystems
Description: VIBO® is a digital MEMS accelerometer that enables a continuous monitoring of machine vibrations. Embedded in spindle, motor, pump, fan, gearbox, compressor or generator, VIBO® detects early signs of failure such as unbalance, misalignment, bearing or gearing issue. Besides delivering
- Acceleration: 64 g
- Frequency Range: 0.5 to 20,000 Hz
- Operating Temperature: -40 to 257 F
- Sensor Outputs: Acceleration, Velocity
-
Supplier: Sitron
Description: The SV42 is a compact and robust vibration sensor used to monitor and detect misalignment or imbalance in motors, fans, centrifuges, compressors, generators and other machinery. Widely used in industrial applications, the SV42 is a key part of any plants preventive maintenance
- Linear Velocity: 0.393700787401575 to 1.96850393700787 in/sec
- Minimum Accuracy: 0.5 +/-% FS
- Operating Temperature: 14 to 158 F
- Sensor Mounting: Magnetic Base, Stud or Bolt-on
-
-
Supplier: NSXe Co. LTD.
Description: expenses and having better equipment maintenance. Improving preventive maintenance with our low-cost automated vibration monitoring system. It’s easy to set up and it will automatically collect vibration data for you. Doing all the patrol work for your staff, it’s cost-efficient and
- Acceleration: -16 to 16 g
- Frequency Range: 10 to 1,000 Hz
- Operating Temperature: 14 to 140 F
- Features: Battery Powered, Internet-of-Things (IoT), Wireless
-
Supplier: CEC Vibration Products
Description: ounces Description: CEC's miniature 4-118 Vibration Sensors are especially valuable where space is limited, and where heavier sensors would invalidate your results. These sensors can be used in high temperatures, have low sensitivity to transverse accelerations, and can
-
Supplier: Sitron
Description: The MV42 is a mini and robust vibration sensor used to monitor and detect misalignment or imbalance in motors, fans, centrifuges, compressors, generators and other machinery. Widely used in industrial applications, the MV42 is a key part of any plants preventive maintenance
- Linear Velocity: 0.393700787401575 to 1.96850393700787 in/sec
- Minimum Accuracy: 0.5 +/-% FS
- Operating Temperature: 14 to 158 F
- Sensor Mounting: Magnetic Base, Stud or Bolt-on
-
Supplier: Electro-Sensors, Inc.
Description: Vibration Monitor Features • Heavy-duty sensing probe • DPDT 10 amp relay • Optional 230 VAC operation • Control unit remotely mounted • Failsafe operation The VUM800 Vibration Monitor confirms normal operation of processes utilizing continuous vibration. Since the VUM800
- Operating Temperature: 32 to 131 F
- Features: Event Triggered, Other
- Device Category: Sensor / Transducer, Switch
- Measurement Axes: Single Axis
-
Supplier: Sitron
Description: The VDX500 Vibration Transmitter and Switch is able to monitor the amount of vibration for all types of rotating machinery such fans, pumps, motors and other industrial machines. It measures the vibration to which it is exposed and offers two independent SPDT relay
- Frequency Range: 40 to 1,000 Hz
- Minimum Accuracy: 0.5 +/-% FS
- Operating Temperature: 14 to 176 F
- Features: Explosion Proof
-
Supplier: Sitron
Description: The VS12-AC is a vibration switch designed to protect rotary machines (such as motors, pump and fans, etc.) by shutting the system down when an excessive rate of vibration has been detected. Machine vibration is constantly monitored by the VS12 and when the limit has been
- Operating Temperature: 14 to 176 F
- Sensor Mounting: Magnetic Base, Stud or Bolt-on
- Device Category: Switch
- Sensor Outputs: Velocity
-
Supplier: ROHM Semiconductor GmbH
Description: BM62300MUV is pre-driver IC for three-phase brushless motor driver that supports 24V power supply controlling the motor driver constructed in external power transistor. It detects the rotor position on three hall sensors. In addition, silent operation and low vibration is
- Supply Voltage: 33 volts
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: BM64300MUV is the pre-driver IC of sine wave drive for three-phase brushless motor driver that supports 48 V power supply controlling the motor driver constructed in external FETs. It detects a rotor position by 3 Hall sensors. In addition, silent and low vibration
- Supply Voltage: 100 volts
- Operating Temperature: -40 to 105 C
- Number of Outputs: 1
- Screening Level: Commercial
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-TU 3 is a vibration analyzer laser shaft alignment tool designed to aid in aligning rotating equipment (e.g., electric motor and direct-coupled machine) shafts to prevent premature failure of couplings, bearings and mechanical seals. PCE-TU 3 also helps you detect and correct soft
- Minimum Accuracy: 1 +/-% FS
- Operating Temperature: 14 to 131 F
-
Supplier: OROS
Description: industrial rotating machinery vibration. Featuring simultaneous acquisition on up to 32 dynamic channels, an entire machine train may be tested. ORBIGate is used on any combination of machines ranging from turbines,motors and generators, as well as pumps and compressors. Machine trains
-
Supplier: Island Components Group
Description: industry. Our motors and motor generators frequently incorporate feedback sensors such as tachometers, encoders or brakes. Motor pinions and/or gearheads/gearboxes can be combined for high-torque actuation systems. We can combine electronic controllers with our
- Continuous Torque: 0.075 In-lbs
- Rotor Inertia: 0.000015576 oz-in-sec²
- Shaft Size: 1.437 inch
- Shaft Speed: 7,000 rpm
-
Supplier: Island Components Group
Description: industry. Our motors and motor generators frequently incorporate feedback sensors such as tachometers, encoders or brakes. Motor pinions and/or gearheads/gearboxes can be combined for high-torque actuation systems. We can combine electronic controllers with our
- Continuous Current: 0.56 amps
- Continuous Torque: 0.1875 In-lbs
- Rotor Inertia: 0.00001416 oz-in-sec²
- Diameter / Width: 1.062 inch
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: This motor was especially designed for applications where high torque to volume ratio is needed. It is a brushless DC motor with outer wound stator, rare-earth/cobalt magnets rotor and Hall effect rotor position sensor. Peak torque obtained on the axis at nominal voltage of 28 V
- Continuous Torque: 35.3982300884956 In-lbs
- Shaft Speed: 310 rpm
- Diameter / Width: 3.3858286 inch
- Housing Length: 1.91732387 inch
-
Supplier: Island Components Group
Description: aerospace and industry. Our motors and motor generators frequently incorporate feedback sensors such as tachometers, encoders or brakes. Motor pinions and/or gearheads/gearboxes can be combined for high-torque actuation systems. We can combine electronic controllers with
- Continuous Torque: 0.0375 In-lbs
- Rotor Inertia: 0.000022656 oz-in-sec²
- Shaft Speed: 6,200 rpm
- Diameter / Width: 1.062 inch
-
Supplier: Instrumented Sensor Technology
Description: Railcar Impact and Vibration Crash Recording Aircraft Flight Vibration Brake Testing Environmental Test Level Qualifications Amusement ride measurements Ground vibration monitoring Accident reconstruction In-Use Environments Structural Seismic Measurements
- Shock Rating: 500 g
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
-
Supplier: Sinotech
Description: Slotless Brushless DC Motor Applications Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical Powered surgical handpieces Angioplasty Surgical robot systems Prosthetic limb drive systems High speed medical drills
- Other DC Voltage: 12 VDC
- Torque Constant: 3.571152 in-oz/amp
- Other Output Power: 0.00369900826233178 HP
- Continuous Current: 0.1 to 0.45 amps
-
Supplier: Radwell International
Description: INDUCTIVE SENSOR, HIGH SHOCK AND VIBRATION RESISTANCE FOR USE IN MOBILE MACHINES E1 TYPE APPROVAL BY THE KRAFTFAHRT-BUNDESAMT (GERMAN FEDERAL MOTOR TRANSPORT AUTHORITY) HIGH NOISE IMMUNITY LARGE OPERATING TEMPERATURE AND OPERATING VOLTAGE RANGE HIGH INGRE. FREE 2 YEAR RADWELL
- Sensor Technology: Inductive Linear Position Sensor/Switch
-
Supplier: Assun Motor Pte. Ltd.
Description: BLDC Motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to
- Other DC Voltage: 12 to 36 VDC
- Torque Constant: 1.33104 to 4.65864 in-oz/amp
- Other Output Power: 0.113516666601269 to 0.283858677522417 HP
- Continuous Current: 0.094 to 0.355 amps
-
Supplier: Assun Motor Pte. Ltd.
Description: Integrated drives motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM
- Other DC Voltage: 12 to 24 VDC
- Torque Constant: 1.09032 to 4.78608 in-oz/amp
- Other Output Power: 0.00750523415545579 to 0.0400725895085943 HP
- Continuous Current: 0.055 to 0.3 amps
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4997E linear Hall sensor for highly accurate rotation and position detection The Infineon linear Hall IC TLE4997has been designed specifically to meet the demands of highly accurate rotation and position detection, as well as for current measurement applications. The
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Littelfuse, Inc.
Description: 20mA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, rotation and flow measurement, commutation of brushless DC motors, angular sensing and magnetic encoding. Magnetically-operated position sensor Digital or
- Operating Distance: 0.72834685 inch
- Operating Temperature: -40 to 212 F
- Electrical Output: Current
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Assun Motor Pte. Ltd.
Description: Linear motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy
- Other DC Voltage: 24 to 48 VDC
- Torque Constant: 4.04976 to 78.588 in-oz/amp
- Other Output Power: 0.15336141864443 to 0.212706377287927 HP
- Continuous Current: 0.169 to 0.454 amps
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - Linear Hall sensor with SPC (Short PWM Code) protocol The linear Hall IC TLE4998C has been designed specifically to meet the requirements of highly accurate angle and position detection as well as for current measurement applications. The sensor provides a digital SPC (Short
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: sensor provides a digital SENT signal based on the SAE J2716 standard, which consists of a sequence of pulses. Each transmission has a constant number of nibbles containing the Hall value, the temperature, and status information of the sensor. The output stage is an open-drain driver
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4998C3 highly accurate linear Hall IC for angle and position detection with SPC signal The Infineon linear Hall IC TLE4998C has been designed specifically to meet the requirements of highly accurate angle and position detection as well as for current measurement applications. The
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Island Components Group
Description: industry. Our motors and motor generators frequently incorporate feedback sensors such as tachometers, encoders or brakes. Motor pinions and/or gearheads/gearboxes can be combined for high-torque actuation systems. We can combine electronic controllers with our
- Generated Voltage: 2.75 Volts / 1000 rpm
- Maximum Speed: 4,500 rpm
- Type of Output: AC
-
Supplier: GEEPLUS Inc.
Description: of the moving coil within the magnet assembly. Position sensors are not included. Geeplus also designs and manufactures completely customized versions in a variety of sizes and even form factors (including short stroke, U-shape, ironless motors as well rotary voice coil versions). In
- Force Constant (KF): 0.15736 to 0.17984 lb/amp
- Peak Force (FP): 0.8 to 2.3 lbs
- Continuous Power: 10 watts
- Device Type: Linear Actuator
-
Supplier: ifm efector inc.
Description: High shock and vibration resistance for use in mobile machines E1 type approval (German Federal Motor Transport Authority) Wide operating temperature range High ingress protection for harsh environmental conditions From May 1st 2025, products produced in EU and Singapore have an import
- Measurement Range: 0.4724412 inch
- Operating Temperature: -40 to 185 F
- Body Shape: Cylindrical, Threaded Barrel
- Features: DC Powered
-
Supplier: ROHM Semiconductor GmbH
Description: BD63241FV is the 1chip driver composed a motor drive of power DMOS FET. It realize quietness, low vibration drive at the time of a more stable start movement and motor movement by rotor position sensing only with external 1 Hall sensor and make output current sine wave
- Continuous Output Current: 1 amps
- Supply Voltage (AC): 20 volts
-
Supplier: Marposs Corp
Description: windscreen wiper motors), brushless motors, geared motors, swing and sliding gate motors, shutter and blind motors, and specialised motors such as synchronous reluctance motors. Marposs E.D.C. can also supply customised systems for testing multiple
Find Suppliers by Category Top
Featured Products Top
-
Industrial IoT Vibration Sensor for Predictive Maintenance of Motors, Pumps and Wind Turbines Unplanned equipment failures often begin with small vibration anomalies that can lead to bearing damage, shaft misalignment, gearbox faults, reduced asset performance, and (read more)
Browse Vibration Sensors Datasheets for Tronics Microsystems -
Vibration sensor with edge processing capabilities designed for predictive maintenance and advanced condition-based monitoring VIBO is a high bandwidth MEMS vibration sensor that enables continuous monitoring of machine vibrations. Embedded in (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
-friendly Advantech WISE Studio utility. Single-axis High-Frequency Vibration Inspection and Preventive Maintenance with ISO 10816-1 Unlike conventional piezo vibration sensors that require connection to a high-speed DAQ card and subsequent (read more)
Browse I/O Modules and Instruments Datasheets for Advantech -
solutions Design flexibility to operate in critical environments (temperature, shock, vibration) Redundant hall sensors or unique position pickup to confirm the location of the motor/valve (read more)
Browse Brushless Motors Datasheets for Portescap -
, maintenance planning and failure analysis. These products fall into our Industrial Internet of Things (IIoT) sensor systems. There are several fan sensors to choose from, all of which could contribute to some of the benefits below. Mechanical sensors are used to take vibration readings, or measure (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Compact stabilization systems require small, responsive motors that provide accurate control and reliable performance in limited installation spaces. In UAV and handheld gimbal applications, motor size, vibration control, and feedback accuracy directly affect image stability and (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
slot mounted temperature sensors installed in high-voltage motors were exposing downstream systems and personnel to dangerous voltage levels. This created the potential for a serious hazard that needed to be eliminated. The Solution: The (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
smart building ecosystem. Typical use cases include HVAC equipment where XENSIV sensors monitor current, vibration, and airflow in motors, compressors, and (read more)
Browse Magnetic Sensor Chips Datasheets for Infineon Technologies AG -
) High Pressure Ruggedized Feedthrough (PL) High Density Wire Feedthrough (HD) Feedthroughs without factory-installed lead wires include: Multiple probe or wire seal fitting Compression seal fittings for vibration sensors, humidity (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
actuators, precision motors are utilized across flight control systems. All must quickly and precisely respond to inputs from the pilot or sensors, especially when paired with feedback devices like encoders and resolvers. For use outside the cabin, temperature and vibration resistance must be built (read more)
Browse Brushless Motors Datasheets for Portescap
Conduct Research Top
-
Monitoring Reciprocating Gas Compressors with 4-20 mA LPS Vibration Sensors
Vibration monitoring is well established as a tool for diagnosing the mechanical health of rotating machines. Machinery analysts and technicians have been successfully using vibration monitoring of rotating machinery for many years. Pumps, fans, motors, gearboxes, rotary compressors and many other
-
Dynamic ICP (R) Pressure Sensors for Detection of Combustion Instability and High Intensity Acoustics in Rocket Motor Research
Rocket motor combustion instability is caused by pressure fluctuations and acoustic resonances in the combustion chamber, which may reduce engine performance, induce structural vibration, and possibly lead to catastrophic failure by a break-down of the thermal insulating boundary layer
-
Vibration Monitoring Sensors - efector Octavis System Makes Real-Time Machine Maintenance Easy
Consider this compact device a type of OnStar for your plant equipment. The efector Octavis condition monitor provides real-time monitoring on critical plant equipment such as pumps, motors, compressors, fans and spindles. efector Octavis is permanently mounted on equipment to detect rolling
-
Remote Motor Monitoring Over Ethernet
Motors are used in many automation applications. To prevent unexpected failures, many motors have built in thermal overloads. Also, some companies add vibration sensors to alert them when a motor is not behaving properly. However, many organizations are not aware there is another simple motor
-
PT 104: Cooling Towers and Process Cooler Fans
Cooling towers are a critical component in many power generation and chemical plants, and other process facilities. Catastrophic equipment failure can result in safety hazards, lowered production, and expensive repairs. Vibration monitoring of cooling tower fans, gear boxes, shafts, and motors
-
Transportation Industry In A "Buzz" Over Haptics
stands to reason that an additional sensory signal, tactile or kinesthetic feedback, will improve the responsiveness of the driver in certain conditions. Uses. When integrated with safety sensors/ controllers, vibration-inducing mechanisms can alert the driver and enhance operational safety. Anywhere
-
Advantages of Linear Encoders Over Rotary Encoders
: although the sensing head is very compact and slim, it preserves its toughness. The fully encapsulated electronics is optimally protected against dust, oil, grease, water, shocks, vibrations. Typical applications are for example linear motors, pick & place robots, electronic assembly systems.
More Information Top
-
A Low-cost Technique to Monitor Ventilation Fan Operation at Animal Buildings
Although motor vibration sensors are available commercially, monitoring of individual fan operation at animal buildings by detecting its housing or cone vibration is apparently a novel technique because the concept is not described in the literature nor are the authors aware of …
-
Testability requirement uncertainty analysis in the sensor selection and optimization model for PHM
Motor vibration sensor (t4) .
-
Bearing damage detection in permanent magnet synchronous machines
In [10] it is stated that the detection of fault frequencies in the motor current is much more difficult than accomplishing the diagnosis using a motor vibration sensor .
-
Measurement Technology and its Application
For both of the motor cases vibration sensors were located horizontally on the center of the body of the motors.
-
Condition Monitoring and Control for Intelligent Manufacturing
Given the mechanical coupling between a bearing and the surrounding structures (e. g. spindles, gearboxes, motors ), vibration sensors (accelerometers) mounted on machine housing, as commonly practiced, will pick up structural-borne vibrations in addition to bearing defect-induced vibrations, thus resulting in …
-
The role of wireless sensor networks (WSNs) in industrial oil and gas condition monitoring
Wireless sensor networks enable condition monitoring systems for small electric motors [17] as well as wire replacement for traditional motor vibration monitoring sensors [18].
-
A new approach for real time fault diagnosis in induction motors based on vibration measurement
Preliminary experimental results have been obtained from a three phase slip-ring induction motor , vibration sensor , current sensor and data acquisition board.
-
Intelligent Diagnosis of Broken Bars in Induction Motors Based on New Features in Vibration Spectrum
A Index Terms-- Broken Bar, Fault Diagnosis, Induction Motor , vibration sensor is the only required instrument in the Intelligent, Vibration .
-
Research on distributed fiber-optic sensor based motor fault monitoring system
The system flow of the distributed optic-fiber vibration sensor based motor running condition monitoring system was shown in figure 2.
Indicates content that may require registration and/or purchase.