Products & Services

See also: Categories | Featured Products | More Information
  • Description: Specifications of vertical cold bending test machine 1. Professional design 2. High quality with competive price 3. One year warranty free Description of vertical cold bending test machine This machine is used to test cold resistance of rubber, plastic, shoe

    • Mechanical Test: Flexure / Bending

  • Description: Dupont Impact Tester is used for testing the firm degree ofthe plastic, ceramic, acrylic, glass fiber materials and coatingmaterial. Rubber Plastic Testing Machine to be provisioned of the weight of the steel ball, adjust a certain height, dropfeely and attack samples, observe

    • Mechanical Test: Flexure / Bending, Shear / Torsion, Tensile
    • Features: Specialty / Other
    • Display / User Interface: Video / Graphic Display

  • Description: small as .005OD .003 ID with a faceted point. We bend and machine pipe up to 3/4 inch in diameter. We shape set Nitinol tubing. We work with over a dozen North American raw tubing suppliers purchasing thousands of feet of tubing a year. Special alloys, shapes and sizes are our forte.

    • Industry Served: Aerospace, Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, Medical / Pharmaceutical, Oil / Fuel, Vacuum
    • Materials: Aluminum, Brass, Copper, Inconel®, Nickel Alloy, Plastic, Stainless Steel, Superalloy, Titanium
    • Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Piercing & Punching, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
    • Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype

  • Description: Inch screw type. RENY is a thermoplastic engineering plastic with excellent tensile and bending strength. It is highly fatigue-resistant and has excellent creep and heat insulation properties. While it is nearly as strong as metal, its mass is approximately 1/5 that of iron.

    • Length: 1 inch
    • Inch: # 4
    • Screw Type: Machine Screw
    • Head Type: Pan Head

  • Description: Miniature screws for precision devices. RENY is thermoplastic engineering plastics with excellent tensile strength and bending strength. It is highly fatigue-resistant and has excellent creeping and heat insulation properties. While it is nearly as strong as metal, its weight is

    • Length: 0.1574804 inch
    • Screw Type: Machine Screw
    • Features: Other
    • Head Type: Pan Head

  • Description: Miniature screws for precision devices. RENY is thermoplastic engineering plastics with excellent tensile strength and bending strength. It is highly fatigue-resistant and has excellent creeping and heat insulation properties. While it is nearly as strong as metal, its mass is about

    • Length: 0.1574804 inch
    • Head Type: Flat Head
    • Screw Type: Machine Screw
    • Features: Other

  • Description: Swissomation is devoted to providing excellent customer service. We are set up to respond to your prototype as well as production runs. Our company is designed to allow for a quick turnaround time on high quality parts and components. Capabilities & Material Our in house equipment will turn parts

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
    • CNC Machining: 3-axis Machining, Broaching, Deep Hole Drilling, Drilling, Milling, Screw Machining, Swiss Machining, Turning
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing

  • Description: bending. Production Range 1mm ~ 50.8mm Applications Medicinal, cosmetics containers, perfume, living supplies, and check balls Teflon (PTFE): Polytelrafluoro Ethylene It is otherwise known as Teflon and is one of the most representative plastics, taking 60% of fluoroplastics. Features

    • Diameter / OD: 0.0393701 to 2.00000108 inch
    • Features: Acetal / Polyoxymethylene (POM), Corrosion Resistant, Dielectric / Electrically Insulating, Fluoropolymer (PTFE / PVDF), Nonmagnetic, Plastic, Polyethylene (PE, HDPE, UHMW PE), Polypropylene (PP), Specialty / Other, Vinyl (PVC / PVA / PVDC)
    • Applications: Bearing / Power Transmission, Conveyors / Ball Transfers, Medical / Biotech, Valves

  • Description: Preferred Plastics is a custom extruder of thermoplastic resins, specializing in rigid, flexible, and co-extruded products for a wide range of markets throughout the world. Our team works cohesively and comprehensively to give you the best engineered product at the highest quality possible.

    • Size Capabilities: 0.03 to 12 inch
    • Materials: ABS, PETG, PPE/PPO, PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
    • Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
    • Secondary Operations: Bending/Forming, Drilling/Punching, EDM Cutting, Embossing, Grinding, Machining, Printing / Labeling, Tape/Adhesive Application, Welding

  • Description: Antichemical PP Bearing PP has good strength, hardness, and chemical resistance. This material has great transparency and food sanitation and is resistant to repetitive bending. It breaks at a low temperature and has the lowest specific gravity among plastics, so it is light with a

    • Rolling Element: Ceramic Balls
    • Material / Plating: Plastic
    • Primary Bearing Category: Radial Ball Bearing

  • Description: Considerations Our capabilities allow us to supply components, mechanical and electrical sub assemblies, or finished packaged products. We work with a full range of materials Plastics - PE to PEEK. Elastomers to highly reinforced rigids, and many custom alloys Metals - Ferrous, Non Ferrous

    • Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
    • Secondary Operations: Bending/Forming, Machining, Painting / Powder Coating
    • Applications: Custom Profiles / Cross Sections
    • Features: North America, Southwest US Only, United States Only

  • Description: The high low temperature universal test machine is controlled by computer and is widely used in rubber, plastic, wire and cable, textile, waterproof materials, non-woven fabrics and other non-metallic materials and metal wire, metal foil, metal sheet and metallic rods of the mechanical

    • Force / Load Capacity: 4,410 lbs
    • Test Speed: 0.003937007874015741 to 11.811023622047225 in/min
    • Test Temperature: -40 to 150 F
    • Mechanical Test: Adhesion (Bond / Peel), Flexure / Bending, Shear / Torsion, Universal

  • Description: unknown sample data, without pre-testing. In addition, the autotuning function easily provides the strain control required by ISO 6892-2009. Steel Industry: The steel industry is receiving more demands from the automobile industry to test under strain control in addition to stress control

    • Force / Load Capacity: 224.8 to 67,440 lbs
    • Stroke / Travel: 27.55907 to 45.275615 inch
    • Test Speed: 0.00001968503937007874 to 129.9212598425193 in/min
    • Test Temperature: 32 to 104 F

  • Description: This type universal testing machine have a strong power (10T max force and 2T, 5T are optional).10T test capacity universal test machine is particularly design to use for metal,steel,plastic pipe, etc with specialized sensors and fixtures. The data will be displayed on the

    • Test Speed: 0.003937007874015741 to 11.811023622047225 in/min
    • Display / User Interface: Application Software, Computer Interface
    • Mechanical Test: Universal

  • Supplier: CSA Group

    Description: cardboard, plastic, rubber, leather, etc.). NOTE 1 The design of a machine includes the study of the machine itself, taking into account all phases of the "life" of the machine mentioned in ISO 12100:2010, 5.4, and the drafting of the instructions related to all the above

  • Description: The outer ring is made of plastic for light and smooth rotations. Features It is low-noise, cost-effective, and functions as torque and return bearings. Applications Bill counters, office furniture, bending machines, refrigerators, drafting machines, tools, etc.

    • Wheel Diameter: 0.7480319 to 1.181103 inch
    • Wheel Tread Width: 0.2362206 to 0.2755907 inch
    • Specialty Applications: Food Service
    • Wheel Type: Plastic Wheel

  • Description: Hot press is used for SPF of titanium aircraft parts. Alloy sheet is heated in the press to its super plastic state then formed with controlled gas pressure into complex shapes, ducts and structures.

    • Capacity / Operating Force: 100 tons
    • General Types: Forming and Bending Machine
    • Features: Other
    • Operation: Press Forming / Embossing

  • Description: materials with the utmost efficiency. Bending: Laird Plastics can use either heating or cold processes to bend plastic sheets. Cold bending is an excellent solution for creating curves and bends using flat sheet stock, and maintains the integrity of the sheet. Many

    • CNC Machining: Drilling
    • Features: North America, Southern US Only, United States Only
    • Materials: Plastics

  • Description: This test method covers the procedure for determining the crazing effect caused by a liquid or semi-liquid on transparent three types of acrylic plastic materials under bending stress. Cast acrylic materials from Types A and B should be annealed according to specifications while the

  • Description: Custom Thermoplastic Extrusion Services. Argos Corproation specializes in the extrusion of plastic tubing, from sizes below 0.5 mm diameter, up to 2" or more depending on the material. When it's not plastic tubing that you're looking for, Argos Corporation also has the ability to

    • Size Capabilities: 0.025 to 2.25 inch
    • Materials: ABS, Acrylic, Butyrate, Nylon / Polyamide, PETG, PPE/PPO, PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
    • Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
    • Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Machining, Printing / Labeling

  • Description: and hammers; powered press brakes; metal shears; iron workers; cold headers; die-casting machines; plastic injection molding machines; stretch forming machines; roll-bending machines; welding machines; welding presses; radial expanding and compression

  • Description: More and moreproducts today have a plastic component included in the design. M&PManufacturing USA has extensive injection molding and extrusion capabilities to meet these needs. Weproduce parts using a broad range of technologies and materials meeting the exactrequirements of our Customer's

    • Materials: ABS, Acrylic, Nylon / Polyamide, PPE/PPO, PVC, Polycarbonate, Polyurethane / Urethane
    • Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
    • Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Embossing, Machining, Painting / Powder Coating, Printing / Labeling, Tape/Adhesive Application
    • Extrusion Methods: Cold Extrusion, Hot Extrusion

  • Description: sheet stock. Extruded plastic sheet users can choose from a wide range of options: A variety of material types of extruded plastics , including Nylon (6 & 66), acetal, HDPE, LDPE and polypropylene, plus others on request Varied forms of extruded plastics , from sheets and strips

    • Size Capabilities: 0.75 to 38 inch
    • Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, EDM Cutting, Grinding, Machining, Welding
    • Extrusion Methods: Co-Extrusion, Hot Extrusion
    • Services: Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making

  • Description: From the initial idea to the final product, Profile Plastics helps your plastic extrusions take shape. Engineering, Tooling & Design Engineering & CAD Design Support Complete In-house Tooling Capabilities Integrated Fabrication Capabilities Dual Cross Head & Co-Extrusions Manufacturing

    • Size Capabilities: 0.005 to 15 inch
    • Materials: ABS, Acrylic, Butyrate, PETG, PPE/PPO, PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
    • Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
    • Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Embossing, Machining, Printing / Labeling, Tape/Adhesive Application, Welding

  • Description: Voted one of the best machine shops by American Machinist Magazine, Paravis Monroe specializes in rapid prototypes and short run projects. After realizing that the future of long run projects was not very promising since most long run projects are being shipped overseas, Paravis Monroe was

    • Industry / Application: Aerospace / Avionics, Agriculture / Forestry, Automotive, Industrial / Commercial, Military / Defense
    • Additional Services: Computer Aided Design (CAD) / Solid Modeling, Computer Aided Machining (CAM), Design / Development, Reverse Engineering
    • Capabilities: Gear Manufacturing, Laser Processing, Machining, Molding, Plastic Fabrication, Stamping, Tube and Pipe Bending, Welding and Fabrication
    • Features: Midwest US Only, North America, Other, United States Only

  • Description: mechanisms in automated office equipment such as photocopiers, printers and facsimile machines. Applications Copy machines, fax machines, printers, all-in-one office machines, packing machines, postage machines, bending machines, cash

    • Bore: 0.1181103 to 0.393701 inch
    • Outside Diameter: 0.393701 to 0.8661422 inch

  • Supplier: Dynisco

    Description: Features and Benefits 1" flex bend radius Inconel 718 diaphragm Free spinning jam nut Better than ±0.5% accuracy Up to 750°F (400°C) melt temperatures Description he PT465XL measures polymer melt pressure in an injection molding machine nozzle or a hot runner. A protective flexible armored

    • Working Pressure Range: 0 to 30,000 psi
    • Accuracy: 0.5 ±% FS
    • Operating Temperature: -65 to 250 F
    • Measurement Type: Absolute, Gauge

  • Supplier: Vo-Tech, Inc.

    Description: improve efficiency controlling manufacturing costs - Full 4 axis work capabilities - Utilize vacuum chucks for work holding of thinner, lighter or difficult to machine exotic materials Specialized tooling developed for difficult to machine parts other shops simply can't do

    • Industry / Application: Agriculture / Forestry, Automotive, Building / Construction, Consumer / Retail, Energy / Utility, Food / Beverage, Hydraulics / Pneumatics, Industrial / Commercial, Instruments / Sensors, Marine, Material Handling, Medical / Health Care
    • Additional Services: Computer Aided Design (CAD) / Solid Modeling, Computer Aided Machining (CAM), Design / Development, Reverse Engineering, Testing / Inspection
    • Capabilities: Electrical and Electromechanical Assembly, Extrusion, Forging, Machining, Metal Casting, Mold Making, Plastic Fabrication, Tool and Die Manufacturing, Tube and Pipe Bending, Welding and Fabrication
    • Features: Midwest US Only, North America, United States Only

  • Description: From concept to reality, Pinto Products Inc. offers prototyping services that can help bring your idea to life. We can create one piece or a small run with full production goal in mind. With the ability to work with a variety of materials Pinto Products Inc. can machine and assemble

    • Industry / Application: Aerospace / Avionics, Automotive, Building / Construction, Consumer / Retail, Industrial / Commercial, Material Handling
    • Additional Services: Design / Development, Reverse Engineering
    • Capabilities: Electrical and Electromechanical Assembly, Machining, Plastic Fabrication, Sheet Metal Fabrication, Tool and Die Manufacturing, Tube and Pipe Bending, Welding and Fabrication
    • Features: Midwest US Only, North America, United States Only

  • Supplier: Matexcel

    Description: carbon steel, tool steel, etc.) and can reflect the deflection of the plastic index. Bending test can also be used to check the surface quality of materials. The bending test is carried out on the universal material machine. There are two loading methods: three-point

    • Capabilities: Component / Product Testing, Engineering Verification Testing, Performance Testing
    • Configuration / Form Tested: Components / Parts, Samples / Materials
    • Services Offered: Drop / Shock, Fatigue / Cyclic, Flexure / Bending, Impact Toughness, Tensile, Vibration
    • Industry: Electrical / Electronics, Paper / Plastic Packaging

  • Description: Ask yourself two questions. Are you behind the curve in product launch? Do you have a design that just doesn’t seem to be working? If you’re having difficulty answering these questions, chances are the 3-Dimensional Services Group has the solution. We’re experts in bringing part concepts to reality

    • Industry / Application: Automotive, Consumer / Retail, Medical / Health Care, Military / Defense
    • Additional Services: Computer Aided Design (CAD) / Solid Modeling, Computer Aided Machining (CAM), Design / Development, Testing / Inspection
    • Features: Europe Only, Midwest US Only, North America, United States Only
    • Capabilities: Laser Processing, Machining, Metal Casting, Mold Making, Molding, Plastic Fabrication, Sheet Metal Fabrication, Stamping, Tool and Die Manufacturing, Tube and Pipe Bending, Welding and Fabrication

  • Description: Protomatic offers in-house design support, prototyping, production and assembly of custom parts and systems manufactured for the medical, automotive, military, and aerospace industries, as well as electronic and optical OEMs. We have the capacity to handle a single prototype as well as large

    • Industry / Application: Aerospace / Avionics, Automotive, Building / Construction, Consumer / Retail, Electronics / Semiconductors, Energy / Utility, Hydraulics / Pneumatics, Industrial / Commercial, Instruments / Sensors, Marine, Medical / Health Care, Military / Defense, Pharmaceutical / Biotech
    • Additional Services: Certification, Computer Aided Design (CAD) / Solid Modeling, Computer Aided Machining (CAM), Design / Development, Reverse Engineering, Testing / Inspection
    • Capabilities: Electrical and Electromechanical Assembly, Machining, Mold Making, Molding, Plastic Fabrication, Sheet Metal Fabrication, Tool and Die Manufacturing, Tube and Pipe Bending, Welding and Fabrication, Wire Forming
    • Features: Midwest US Only, North America, United States Only

  • Description: dimensional stability Good mechanical strength Fabric grades (Linen & Canvas) are tougher and less brittle than paper grades Able to withstand severe shock loads, repeated bending stress and has good wear resistance Glass fabric grades have excellent impact / tensile strength and good heat /

    • Chemical System: Phenolics
    • Form / Shape: Plate, Rod / Round Stock
    • Features: Thermoset / Crosslinked

  • Description: Accutek's mechanical testing qualifications include: - Tensile (ounces to 60,000+ lbs) - Fatigue (axial, bending, torsion, roller chain) - Rotating Beam - Charpy Impact (NIST Certified) - Hardness (micro to Brinell, including Shore A) - Abrasion (Taber, micro-motion, porous coating) - Torque

    • Test / Certify To: ASTM, FDA, IEEE, MIL-SPEC
    • Services: Abrasion / Wear Testing, Aging / Life Testing, Chemical Compatibility Testing, Combined Environments / Conditions, Dimensional Gaging, Flow / Pressure Testing, Leak / Seal Testing, Mechanical / Structural (Static Load / Stress), Performance Testing, Physical Properties Testing, Product Safety /
    • Industry: Aerospace / Avionics, Appliances, Automotive, Building & Construction, Coatings / Paint, Drugs / Pharmaceuticals, Electrical Power / Distribution, Food & Beverage, HVAC, Hydraulics / Pneumatics, Industrial, Instruments / Sensors, Marine, Medical Devices / Equipment, Motor Controllers / Control
    • Capabilities: Certification / Qualification, Comparisons, Evaluation and Analysis, Failure Analysis / Troubleshooting, In-Process In-Line Testing, Reliability / Robustness, Research and Development, Test Fixtures / Equipment, Test Panel / Sample Prep, Testing

  • Description: Swissomation is devoted to providing excellent customer service. We are set up to respond to your prototype as well as production runs. Our company is designed to allow for a quick turnaround time on high quality parts and components. Capabilities & Material Our in house equipment will turn parts

    • Industry / Application: Aerospace / Avionics, Agriculture / Forestry, Automotive, Consumer / Retail, Electronics / Semiconductors, Energy / Utility, Food / Beverage, Hydraulics / Pneumatics, Industrial / Commercial, Instruments / Sensors, Marine, Material Handling, Medical / Health Care, Military / Defense, Pharmaceutical
    • Additional Services: Computer Aided Design (CAD) / Solid Modeling, Computer Aided Machining (CAM), Design / Development, Reverse Engineering, Testing / Inspection
    • Capabilities: Machining, Plastic Fabrication
    • Features: North America, Southern US Only, United States Only


More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire