-
Supplier: Visual Sound, Inc.
Description: Atlas Sound The 81-8S is designed to mount 8" loudspeakers and has a square cut-out with a multi-position hole pattern to accommodate an extensive variety of round and square baffles including torsion spring and screw mount models. Adaptability of the 81-8S also makes it ideal
-
Supplier: Radwell International
Description: BALL BEARING, FLANGED, 4 BOLT HOLES, 77.8 MM BEARING WIDTH, 75 MM SHAFT OD, SQUARE HOUSING, CYLINDRICAL, W/ RELUBRICATION HOLE AND NIPPLE, SET SCREWS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Dyson Corporation (The)
Description: Heavy Square Nuts Heavy Semi-Finished Nuts are smooth forged, side faces and crown as forged and washer faced. The washer face is at right angles to the threaded hole within a tolerance of one degree; therefore the maximum run out of the bearing surfacer equals the tangent of
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 5/8", 7/8"
- Features: 3", Other
- Material: Exotic Metals, Hardened Steel, Monel®, Stainless Steel, Steel
- Finish: Galvanized, Zinc Plated
-
-
Supplier: Radwell International
Description: PILLOW BLOCK, BEARING, 1-1/4 INCH, 2 BOLT FLANGE, DUCTILE IRON, SQUARE BOLT HOLES, FLUSH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Triangle Manufacturing Company
Description: Our two-bolt side flange mounted bearings contain an oil impregnated bearing of either sintered bronze or sintered iron. Manufactured in 13-gauge galvanized steel and with either round or square mounting holes, this mount is larger than the FL or FJ (1/2”-7/8”) series
- Shaft Size: 1 inch
- Overall Height from Mounting Surface: 1.063 inch
- Mtg Configuration: 2-Bolt
- Bearing: Iron - Sintered
-
Supplier: Triangle Manufacturing Company
Description: quarter-inch balls and can be greased to dampen noise. Custom order detents, stops, plating, trimming and mounting holes are also available
- Size: 6 inch
- Load Capacity: 500 lbs
- Center Hole Diameter: 4.69 inch
- Features: Detent, Galvanized Finish
-
Supplier: Specialty Components, Inc.
Description: assembly, a threaded hole accommodates connection of an external air or gas pressure source. This source will feed either a porous carbon or orifice inlet surface. LSA series air bearings offer gap sensing1; a feature that allows for live monitoring of the air gap thickness. This is
- Load Capacity: 105 lbs
- Stiffness: 200,000 lb/in
- Design: English
- Shape: Flat, Rectangular / Square
-
Description: straight line. Thomson bearing shafts are recognized for their optimal performance, minimal maintenance, and long life. Precision shafts, shaft supports, linear bearings, and other motion control products are used in the medical, packaging, material handling, automation, and food
-
Description: straight line. Thomson bearing shafts are recognized for their optimal performance, minimal maintenance, and long life. Precision shafts, shaft supports, linear bearings, and other motion control products are used in the medical, packaging, material handling, automation, and food
-
Description: straight line. Thomson bearing shafts are recognized for their optimal performance, minimal maintenance, and long life. Precision shafts, shaft supports, linear bearings, and other motion control products are used in the medical, packaging, material handling, automation, and food
-
Description: straight line. Thomson bearing shafts are recognized for their optimal performance, minimal maintenance, and long life. Precision shafts, shaft supports, linear bearings, and other motion control products are used in the medical, packaging, material handling, automation, and food
-
Supplier: DR. JOHANNES HEIDENHAIN GmbH
Description: In addition to the system accuracy, the mounting and adjustment of the scanning head normally have a significant effect on the accuracy that can be achieved with rotary encoders without integral bearings. Of particular importance are the mounting eccentricity and radial runout of the measured
- Resolution: 18 bits
- Maximum Update Rate: 2,000 kHz
- Rotor Inertia: 0.00011328 oz-in-sec²
- Operating Temperature: -4 to 239 F
-
Supplier: Durabond Slide
Description: DuraBond linear slides are offered standard in six widths ranging from 2” to 12” and base lengths from 4” to 32” in a variety of combinations. DuraBond heavy duty plane bearing slides feature unique low profile, square gib, Rulon coated construction to provide high precision and
-
Supplier: Newport MKS
Description: The 450A Compact Ball Bearing Linear Stage incorporates ball bearing construction in a miniature package for applications where space is at a premium. The 1 in. (25.4 mm) square translating platform with (4) 8-32 mounting threads is supported within the frame by balls riding
- Stroke or X-Axis Travel: 0.250000135 inch
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: using the Model 411B Bracket, which is reversible so a vertical stage can be mounted either for a low profile or to center a heavier load. Miniature Stackable Linear Ball Bearings Stages As with standard-sized ball bearing stages, the Miniature Ball Bearing Linear Stages are
- Stroke or X-Axis Travel: 0.5118113 inch
- Axis Configuration: X Axis Only
-
Supplier: Greenlee Textron, Inc.
Description: PUNCH, DIE, DRAW STUD, BALL BEARING DRIVE NUT, COUNTER NUT CONTENTS 14 GAUGE MILD STEEL CAPACITY 1 INCH HOLE SIZE SQUARE PUNCH TYPE MINIMUM PILOT HOLE DIAMETER 0.625 INCH OPERATION TYPE HAND/HYDRAULIC
- Type: Ejector Punch
- Shapes: Square
-
Supplier: Newport MKS
Description: 411B Bracket, which is reversible so a vertical stage can be mounted either for a low profile or to center a heavier load. Miniature Stackable Linear Ball Bearings Stages As with standard-sized ball bearing stages, the Miniature Ball Bearing Linear Stages are stackable and
- Stroke or X-Axis Travel: 0.9842525 inch
- Axis Configuration: X Axis Only
-
Supplier: Allied Electronics, Inc.
Description: Aluminum Material Economy Spacers Precision formed Made of flat strip aluminum and rolled on precision equipment. Assures maximum bearing surface, square ends.
-
Supplier: Allied Electronics, Inc.
Description: Aluminum Material Economy Spacers Precision formed Made of flat strip aluminum and rolled on precision equipment. Assures maximum bearing surface, square ends.
-
Supplier: NB Corporation of America
Description: direction. Configuration Options As noted above, the SRE series of products offers three main configuration options: Standard linear rotary bearings with inner diameters ranging from 6mm to 40mm Square flange linear rotary bearings with four mounting holes, available with
- Bearing Width: 0.4724412 to 4.8818924 inch
- Bearing Length: 0.7480319 to 5.4330738 inch
- Inside Diameter (Round only): 0.2362206 to 1.574804 inch
- Dynamic Load Capacity: 17.5344 to 440.608 lbs
-
Supplier: TPA Motion
Description: For applications where you need to not just move in a straight line, we offer our curved rail linear guide products. Carriage assembly is made of square shaped plate (12.7 mm thick) with three cam roller bearings attached. It is made of unhardened steel to allow for additional
- Bearing Width: 2.9527575 inch
- Bearing Type: Cam Follower
- Features: Other / Custom
- Bearing Housing: Rectangular
-
Supplier: Celera Motion
Description: bearing makes it easy to upgrade existing NEMA 23 stepper or servo motors High mechanical stiffness and low rotor inertia for efficient control of highly dynamic axes Zero cogging for accurate and smooth motion Axial through hole for convenient routing of cables, optics, sensing
- Torque Constant: 5.5 in-oz/amp
- Continuous Current: 2.75 amps
- Continuous Torque: 1.41592920353982 In-lbs
- Rotor Inertia: 0.000544 oz-in-sec²
-
Supplier: Modern Linear Incorporated
Description: in 146" lengths. Stock, drilled track has industry standard hole size and spacing for ease of mounting. Optional custom hole size and spacing are available. Additionally, track lengths up to 22 feet and alternate treatments including black oxide, thin dense chrome, and PTFE coating may
- Guide Width or Diameter: 0.625 inch
- Guide / Rail Features and Options: Pre-drilled Holes
- Material: Stainless Steel
- Guide / Rail Shape: V - Grooved Guide
-
Description: The 404XE positioners combine versatility with rugged construction in a compact motion platform that is ideal for 24/7 process automation. A high efficiency ballscrew drive, recirculating square rail bearings and high strength aluminum body are the result of innovative engineering that
- Stroke or X-Axis Travel: 0.9842525 to 27.55907 inch
- Rated Speed: 787.40157480315 in/sec
- Drive Type: Ball Screw
- Features: Cleanroom Rated, Other, Stackable, Way Covers / Bellows
-
Supplier: Nook Industries, Inc.
Description: Function: Fitting length: As required. Max. length 6,000 mm single/extrusion. Carriage mounting: T-slots Unit mounting: T-slots or tapped holes in the bearing block Carriage support: The carriage runs on 4 rollers which can be adjusted and serviced This unit consists of a square
- Rated Speed: 236.2204724409449 in/sec
- Carriage Load: 382.16 lbs
- Orientation: Horizontal
- Motor Type: None
-
Supplier: Modern Linear Incorporated
Description: The Modern Linear Double Track Linear Guide Carriage is designed to work with the Double Edge Track or the Double Track Linear Guide Rail. The carriage consists of a square, anodized aluminum plate with 4 rollers and bushings pre-mounted. The carriage is ready to roll onto the track and
- Guide / Rail Shape: Linear Motion Guide, V - Grooved Guide
- Guide / Rail Features and Options: Pre-drilled Holes
- Material: Stainless Steel
-
Supplier: Modern Linear Incorporated
Description: The Modern Linear Vector Quad Carriage consists of 4 Modern Linear Guide Rollers mounted to a square shaped, anodized, 6063 aluminum carriage plate. The carriage is fully assembled, ready to slide onto the mating Vector Quad Rail. Carriages and rails are ordered separately. Stainless steel
- Guide / Rail Shape: Linear Motion Guide, V - Grooved Guide
- Guide / Rail Features and Options: Pre-drilled Holes
- Material: Stainless Steel
-
Supplier: Accuride International, Inc.
Description: square, round, or tapped holes on cabinet rails Brackets adjust to fit a full range of cabinet depths and chassis setback positions Slide-to-chassis hole patterns fit multiple chassis mounting configurations
- Stroke or X-Axis Travel: 24 to 28 inch
- Carriage Load: 120 lbs
- Base Length: 22 to 26 inch
- Base Height: 1.75 inch
-
Supplier: Atos North America
Description: Fixed displacement vane pumps specially designed for direct installation on PTO drives of mobile vehicles and derived from PFE standard versions but with: 4 holes, square mounting flange according to DIN ISO 6162-1 for direct connection to PTO; DIN 5462 reinforced splined shaft,
- Maximum Discharge Flow: 4.224 to 32.736000000000004 GPM
- Maximum Discharge Pressure: 3,045.7917 psi
- Media Temperature: -4 to 176 F
- Pump Type: Hydraulic Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: Reid Supply
Description: up spring for a wide range of load bearing applications. Provide greater load bearing capacity than single wave washers with some loss in deflection capability.Snubbing Washers are used with bonded mounts to provide multi-directional vibration isolation, shock attenuation, and noise
- Inside Diameter: 0.53 inch
- Thickness / Working Height: 0.25 inch
- Washer Type: Flat / USS Washer, Square / Rectangle Washer
- Features: Other
-
Supplier: R&I Manufacturing Co.
Description: contains both tapped holes and counterbored clearance holes for cap screws. The rotating table has tapped holes for mounting and slip fit dowel holes for location.
- Operating Pressure Range: 30 to 100 psi
- Operating Temperature: -30 to 300 F
- Rotation Angle: 180°
- Actuator Style: Rack and Pinion (Double & Four Piston) / Helical
-
Supplier: Oil-Rite Corp.
Description: Vented Short Elbow Nylon Gages can be used on oil bearings, gear boxes, crank cases, transformers, switches, or any application requiring visual indication of liquid flow. The leak proof construction, large vent hole and unrestricted passages permit fast and accurate liquid level
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: Vented Short Elbow Nylon Gages can be used on oil bearings, gear boxes, crank cases, transformers, switches, or any application requiring visual indication of liquid flow. The leak proof construction, large vent hole and unrestricted passages permit fast and accurate liquid level
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Lee Spring Company
Description: COMPRESSION SPRINGS are open-coil helical springs wound or constructed to oppose compression along the axis of wind. Helical Compression Springs are the most common metal spring configuration. Generally, these coil springs are either placed over a rod or fitted inside a hole. When you put a
- Life Cycle: 2,500 cycles
- Load Force: 1.48 lbs
- Outside / Drum Diameter: 0.523 inch
- Band Width: 0.375 inch
-
Supplier: Oil-Rite Corp.
Description: Vented Short Elbow Nylon Gages can be used on oil bearings, gear boxes, crank cases, transformers, switches, or any application requiring visual indication of liquid flow. The leak proof construction, large vent hole and unrestricted passages permit fast and accurate liquid level
- Device Classification: Level Gauge
- Media Type: Liquid
Find Suppliers by Category Top
Featured Products Top
-
Double Edge Track. They chose our Double Edge Track, but in stainless for extra corrosion resistance, and with a completely custom hole spacing (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
customer’s design involved the carriage mounted to a steel beam. However, that would require carefully drilling the beam in order to line up with the mounting holes of the double track (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
rotation. There are six types of Hiwin Crossed Roller Bearings comprising of, the split outer ring type (CRBA), the split inner ring type (CRBB), the high rigidity type (CRBC), the split outer ring with mounting holes (CRBD), the high rigidity wit (read more)
Browse Roller Bearings Datasheets for HIWIN Corporation -
Cam Followers with a Press Fit Eccentric Sleeve provide correct alignment and adjustment without costly preparation of close tolerance mounting holes and members. They eliminate problems of clearances, preloading and wear compensation and assure load sharing in (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for Accurate Bushing Company, Inc. -
square edge that facilitates accurate mounting to a base or frame. Standard track is made from AISI 1045 steel and is also available in 420 stainless steel (SS). Typically, two single edge tracks are used in conjunction with four rollers to make-up a linear slide system. Installed track (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
applications. Combining the roller with the bushing stand-off and fastener, eliminates 2 additional parts in the system design. Studded rollers are available in standard or adjustable (eccentric) designs as well as long or short studs. This variety offers alternatives for assembly in tapped holes (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
Reliable, High-Performance Needle Bearings for Demanding Applications Machined race needle bearings are engineered for precision, durability, and easy maintenance. Ideal for industrial machinery, automotive components, and applications requiring (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
In heavy industrial applications, engineers often face high static, dynamic, or impact loads that can compromise equipment performance and lifespan. Standard bearings may lack the rigidity or load capacity needed, leading to frequent (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
rollers. Smith-Rails are fabricated from AISI 1045, 1060 or equivalent 180,000 PSI tensile strength steel in four profiles to maximum lengths of 12ft. Other specialty materials, i.e. Stainless Steel, available upon request. Rail-Bearing contact surfaces are hardened to 60-65 Rc. to match SMTIH-TRAX® (read more)
Browse Linear Bearing Rails Datasheets for Accurate Bushing Company, Inc. -
How does the pivot work? There is an outer sleeve and an inner core. The sleeves give the bearing a round exterior that can be mounted easily in a round hole. Since the sleeves do not affect the performance of the internal springs, it’s possible to have many (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company
More Information Top
-
http://www.thescipub.com/pdf/10.3844/jcssp.2009.704.710
Application of ANFIS for inverse prediction of hole profile in the square hole bore -expanding process.
-
Radial forging force prediction through MR, ANN, and ANFIS models
Yeh FH, Lu YH, Li CL, Wu MT (2006) Application of ANFIS for inverse prediction of hole profile in the square hole bore - expanding process.
-
http://www.int-res.com/articles/meps_oa/m436p161.pdf
… substrates (riverbed rehabilitation tiles, 12 × 12 × 2.5 cm length × width × depth, Seto Ceramic Re- search Center) were used for settlement, with 5 rows of 1.5 × 1.5 cm square holes bored along the length and …
-
http://ajbasweb.com/old/ajbas/2013/special issue/35-45.pdf
Application of ANFIS for inverse prediction of hole profile in the square hole bore -expanding process, Journal of Materials Processing Technology, 173(3): 136-144.
-
Conditional Brownian Motion in Rapidly Exhaustible Domains
Then bore square holes of side 1/3 tHough tllis cube in each of the tltree obvious perpendiculr directions.
-
Analytical Parameterization of Rotors and Proof of a Goldberg Conjecture by Optimal Control Theory
For example, Reuleaux triangles are used in boring square holes , and they are also part of the Wankel engine used by Japan’s Mazda cars.
-
A New Approach For Calibration And Interpretation of IRAD GAGE Vibrating-wire Stressmeters
Thermal phase vibrating wire stressmeters in horizontal bore hole ( squares show approximate location for threellage array).
-
Parametrization of a convex optimization problem by optimal control theory and proof of a Goldberg conjecture
For example, Reuleaux triangles are used in boring square holes , and they are also part of the Wankel engine used by Japan’s Mazda cars.
-
Pictorial Handbook of Technical Devices
x- Square - hole boring bit for wood; a square chisel containing a twist .
-
Engineers' Illustrated Thesaurus
X- Square - hole boring bit for wood; a square chisel contain- ing a twist drill.
Indicates content that may require registration and/or purchase.