Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Inspection of measuring and test equipment - Test instruction for knife edge straight edges
-
Supplier: Accuris
Description: Measurement of Liquid Flow in Open Channels: Measuring Instruments and Equipment: Calibration of Rotating-Element Current-Meters in Straight Open Tanks
-
Supplier: Accuris
Description: Measurement of water flow in open channels, Part 6.3: Measuring devices, instruments and equipment - Calibration of rotating element current-meters in straight open tanks
-
-
Supplier: Mahr Inc.
Description: Product features The MMQ 200 is the compact form measuring machine for manufacturing workshops and inspection rooms. Features Proof of form and position deviations as per DIN/ISO 1101 Fully automatic measuring sequences Precision roundness measuring axis (C) Motorized vertical
- Scan Rate: 0.0196850393700788 to 0.196850393700787 in/sec
- Mounting / Loading Options: Benchtop
- Measurement Capability: Form Measurement, Roundness, Runout, Straightness
-
Supplier: Mahr Inc.
Description: mm or 350 mm measuring length Horizontal axis (X) with 180 mm or 280 mm measuring length and with digital linear scales in the X and Z axis. For measurements, with which the exact, reproducible locating of the measuring point influences the result. Manual or fully automatic
- Scan Rate: 0.0393700787401575 to 1.18110236220472 in/sec
- Mounting / Loading Options: Benchtop
- Standards Compliance: DIN, ISO / EN
- Measurement Capability: Form Measurement, Roundness, Runout, Straightness
-
Supplier: Mahr Inc.
Description: tolerance margin for your production processes, thereby lowering production costs. Features Circular roundness measuring axis (C) Motorized centering and tilting table (X, Y, A, B) Vertical straightness measuring axis (Z) Horizontal straightness measuring axis (X)
- Scan Rate: 0.00393700787401575 to 1.96850393700787 in/sec
- Measurement Capability: Coaxiality, Cylindricity, Flatness, Form Measurement, Parallelism, Roundness, Runout, Straightness
- Mounting / Loading Options: Floor / Free Standing
-
Supplier: Mahr Inc.
Description: high-precision measuring tasks in the measuring room or in production. All the advantages of traditional metrology and modern optical tactile metrology are combined in one machine. Here is an overview of some of the advantages of the optical metrology: No influence of the
- Scan Rate: 0.000393700787401575 to 1.96850393700787 in/sec
- Measurement Capability: Coaxiality, Cylindricity, Differential / Taper, Eccentricity / Concentricity, Flatness, Form Measurement, Parallelism, Roundness, Runout, Straightness
- Mounting / Loading Options: Floor / Free Standing
- Technology: Non-contact - Optical / Laser
-
Supplier: U.S. Sensor
Description: applications for even the most demanding environments. Our investments in manufacturing equipment, research, as well as the SPC (statistical process control) techniques we use ensure the excellent long-term reliability of our products.
- Element Material: Nickel/Nickel Alloys, Platinum
- Features: RTD
- Probe Configuration: Straight Probe
-
Supplier: Quality Bearings & Components
Description: measurement programs) 1 Protective case 2 Cables with Push/Pull connectors 2 Measuring units (S, M) 2 Sets of rods for measuring units 2 Shaft brackets with chains 2 Extension chains 1 Measuring tape 1 Manual 1 Easy Link™ Windows® program + PC cable 1 Carrying case
-
Supplier: Quality Bearings & Components
Description: Easy-Laser® D525 SHAFT ALIGNMENT EQUIPMENT PART NUMBER: TB-SA780316 Easy-Laser® D525 Shaft Alignment Equipment This is our most flexible shaft system, with all programs and functions for the alignment of rotating machines included in system D505, as well as all programs for geometric
-
Supplier: Quality Bearings & Components
Description: Easy-Laser® D505 SHAFT ALIGNMENT EQUIPMENT PART NUMBER: TB-SA780319 Easy-Laser® D505 Shaft Alignment Equipment With this system you can align all types of rotating machines: Horizontally mounted, vertically/flange mounted, cardan-shaft-coupled machines* and machine trains (up to ten
-
Description: IEC 60153-1:2016 specifies straight hollow metallic tubing for use as waveguides in electronic equipment. It covers: a) the details necessary to ensure compatibility and, as far as essential, interchangeability; b) test methods; c) uniform requirements for the electrical and mechanical
-
Supplier: CSA Group
Description: IEC 60153-1:2016 specifies straight hollow metallic tubing for use as waveguides in electronic equipment. It covers: a) the details necessary to ensure compatibility and, as far as essential, interchangeability; b) test methods; c) uniform requirements for the electrical and mechanical
-
Supplier: ASTM International
Description: 1.1 This test method covers procedures for measuring diagonal and edge warpages of the following categories of ceramic tile: 1.1.1 Square Tile 2 by 2 in. (51 by 51 mm) or larger, that are nominally flat, of uniform overall thickness, and have a smooth face of one of the types: unglazed,
-
Description: and in steady-state conditions. In measuring tyre rolling resistance, it is necessary to measure small forces in the presence of much larger forces. It is, therefore, essential that equipment and instrumentation of appropriate accuracy be used.
-
Description: measuring these characteristics. This document is neither concerned with safety requirements nor with performance requirements. This first edition of IEC/ASTM 62885-7 cancels and replaces IEC 62929:2014. This edition constitutes a technical revision. This edition includes the following
-
RF Adapters - RF Adapter Straight 3.5mm Female to 3.5mm Female DC - 33GHz Flange 50Ω -- 35FFL-35F50+Supplier: Mini-Circuits
Description: the need for extra brackets or bulkhead adapters. The unit features rugged, passivated stainless steel construction with case body measuring 0.76” (l) x 0.34” (dia.) and flange area measuring 0.5 x 0.5”.
- Frequency Range: 33,000 MHz
- VSWR: 1.05 to 1.25 :1
- Connector Type: 3.5 mm
-
Description: methods for measuring these characteristics. This document is neither concerned with safety requirements nor with performance requirements. This first edition of IEC/ASTM 62885-7 cancels and replaces IEC 62929:2014. This edition constitutes a technical revision. This edition includes the
-
Supplier: Benchmark Maintenance Services, Inc.
Description: This system is designed to measure Straightness and Flatness etc. It can also measure parallel, dynamical movements in both the horizontal and vertical planes. It is used to measure such items as Machine tables, Foundations and Flanges etc. The benefit for you is that you will get easier and
-
Supplier: Curtiss-Wright, Valve Group
Description: Supplied as either a Straight pattern or Y-pattern body. Placed in front of measuring equipment to protect sensitive valves, pumps, aggregates and similar plant components under consideration of the material resistance.
- Pipe Size: 0.5 to 6 inch
- Process Temperature: -196 to 450 F
- Pipe Connection: Flanged, Threaded, Welded
- Materials: Hastelloy®, Steel - Carbon / Alloy, Steel - Stainless
-
Supplier: Unigraf
Description: that allows system integrators a fast and reliable way for ensuring the functionality of the test equipment. These scripts can be used to automate all the tests available in the UCD-323, including Compliance Tests for HDCP 2.3. UCD Console The UCD-323 Graphical User Interface (GUI) is called
- Component / Product Tested: Displays / Video Equipment
- Features: Specialty / Other
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: Spindle form tester with large measuring range for heavy workpieces Universal spindle form tester with large measuring range for heavy workpieces. More throughput thanks to automatic alignment and automatic CNC measuring runs More tolerance flexibility for production through
- Applications: Automotive
- Display & Special Features: Computer Interface / Networkable, SPC / Software Capability
- Technology: Contact / Stylus Based
- Form Parameters: Cylindricity, Eccentricity / Concentricity, Roundness, Straightness
-
Supplier: Benchmark Maintenance Services, Inc.
Description: purposes. Typical applications: Straightness, flatness, squareness, parallelism and spindle direction in machine tools, mechanical constructions, etc.
-
Supplier: Benchmark Maintenance Services, Inc.
Description: The new D480 is a mid-range Shaft Alignment System The system is without doubt the most cost effective system in the market place. No system offers as much as the D480 at such a low price. All in all the D480 Easy Laser system provides you with the opportunity of measuring and aligning many
-
Supplier: Benchmark Maintenance Services, Inc.
Description: It's all about straightness The Easy-Laser Linebore and Turbine systems have evolved from more than 20 years of field experience in solving measurement and alignment problems. The versatile design solves the straightness measurement problems quickly and with precision for any kind of
-
Supplier: Renishaw
Description: vertical straightness measurement in the same time as a single measurement with conventional laser techniques. Simple - easy set-up, familiar to users of other interferometric systems. Automatic sign detection and graphical alignment minimise human errors. Reassuring - measuring all
-
Supplier: Pyromation
Description: Pyromation’s miniature sensors are designed to measure the critical temperature of the metal bearing shoes operating in generators, turbines and other rotating equipment. Monitoring the bearing temperature of rotating equipment is very important in preventing machine failures caused by
- Sensed Temperature: -40 to 399.2 F
- Diameter or Width Range: 0.08 to 0.275 inch
- Sensitive Length: 0.25 to 0.3 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: OMEGA Engineering, Inc.
Description: These RTD sensors are used extensively in plastic processing for measuring mold and equipment temperatures, and other applications where easy installation and removal are required. These sensors are installed using a spring loaded bayonet cap, mating adapters are also available (see
- Diameter or Width Range: 0.1875 inch
- Sensitive Length: 2.36 to 3.54 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
-
Supplier: Vibration Specialty Corporation
Description: advanced, the measurement principle is straight forward. It is based on the "reverse indicator method" with two laser/measuring units mounted on each side of the coupling. The D-450 System includes two measurement programs: Horizontal shaft alignment and Softfoot. The displayed measurement
-
Supplier: OMEGA Engineering, Inc.
Description: These RTD sensors are used extensively in plastic processing for measuring mold and equipment temperatures, and other applications where easy installation and removel are required. These sensors are installed using a spring loaded bayonet cap (BT Style) or compression fittings (CF
- Diameter or Width Range: 0.1875 inch
- Sensitive Length: 2.25 to 3.5 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
-
Supplier: Reid Supply
Description: Thickness gauges are used to measure the thickness of sheet metals, pipe, tubing, wire, and other materials. . The Starrett English Thickness Gage is used in automotive, aviation, diesel and farm equipment manufacture and service and also in jig, fixture, gage and experimental work. These
- Range: 0.01574804 inch
- Attribute Measurement Capability: Thickness Gage
-
Supplier: Layher, Inc.
Description: A safe and permanently fitted access. Wherever material, equipment and machinery have to be stored or operated at a height. Rapid working is assured by convenient and effortless movement even with loads.Special stile made of strong aluminium section. Step profile grooved for sure footing.
- Height: 12.795282499999999 ft
- Width: 1.9685050000000002 to 2.6246733333333334 ft
- Material: Aluminum
- Industry: Industrial
-
Supplier: InspectorTools
Description: functions – a concept designed to make your work life easier. Multifunctional endpiece Aim the instrument straight at the target point, whether measuring out of corners, slots or from edges: with this endpiece you are prepared for all measuring situations. The instrument detects the
-
Supplier: Rego Electronics Inc.
Description: REGO offers a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Their products are well designed in thermal performance based on our professional manufacturing know how. REGO also has the sophisticated equipment
- Length: 90.75000000000001 mm
- Width: 89.50000000000001 mm
- Height: 65.25 mm
- Thermal Resistance: 0.18 °C / W
-
Supplier: Rego Electronics Inc.
Description: REGO offers a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Their products are well designed in thermal performance based on our professional manufacturing know how. REGO also has the sophisticated equipment
- Length: 83 mm
- Width: 83 mm
- Height: 35.9 mm
- Weight: 380 g
Find Suppliers by Category Top
Featured Products Top
-
The XM-60 is a laser measurement system capable of measuring errors in six degrees of freedom along a linear axis, simultaneously from a single set-up. It provides a powerful diagnostic tool to measure all geometric errors in the axis from a single capture (read more)
Browse Machine Alignment Equipment Datasheets for Renishaw -
The deflectometry sensor reflectCONTROL is used for shape measurements of shiny objects. The sensor displays a striped pattern which is mirrored by the surface of the measuring object into the sensor cameras. It provides a 3D image of the surface which allows for the topology of the components (read more)
Browse Surface Metrology Equipment Datasheets for Micro-Epsilon Group -
The ODISI 6000 is a distributed fiber optic sensing solution for measuring temperature with very high spatial resolution. Using very small and flexible optical fiber sensors, the ODiSI 6000 can measure temperature either 1 cm or sub-millimeter intervals. Because the system uses (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Luna Innovations -
The ODISI is a distributed fiber optic sensing solution for measuring strain and temperature with very high spatial resolution. Using very small and flexible optical fiber sensors, the ODiSI can measure strain at sub-millimeter intervals. These optical fiber sensors can be up to 100 m in length (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Luna Innovations -
Automatic system for measuring brimful capacity of glass containers without water ATMOS™ is an innovative automatic system for measuring brimful internal (read more)
Browse Interface Level Measurement Equipment Datasheets for Marposs Corp -
Since 1923, GENUINE GURLEYTM film, sheet, tubing and paper-testing instruments have been the industry standards for measuring physical characteristics such as stiffness, flexibility, water absorption, softness, porosity, air-permeability and smoothness. Gurley test (read more)
Browse Property Testing Equipment Datasheets for Gurley Precision Instruments -
subsea ultrasonic thickness gauging, to measure through coatings! Measuring through coatings has a significant value to inspectors, saving them the time-consuming task of removing coatings on the test area, as well as the cost of doing so. Read on to learn more about how this (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Cygnus Instruments Limited -
The most popular Densometer sold for measuring porosity and air permeability in materials of average values. With options such as smaller orifice plates, materials of lower permeability may be effectively tested. By using a 5 oz. cylinder, materials of a higher permeability can be tested (Model (read more)
Browse Property Testing Equipment Datasheets for Gurley Precision Instruments -
tuned to address challenging environments, the os7500 family of sensors provides the user the ability to accurately measure vibrations with frequency ranges up to 350 Hz and with the highest level of sensitivity from the industry leader in optical measurement technology. The os7500 employs a (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Luna Innovations -
The os9100 features an all new approach to pressure sensing by utilizing FBG technology to measure minute changes in pressure, all while being able to pair with various physical parameters e.g. strain, temperature, displacement, acceleration. Installation is simple and repeatable with (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Luna Innovations
Conduct Research Top
-
Measuring Straightness in Small Metal Parts
t Metal Cutting Corporation,...straightness is a feature that we work with frequently. Straightness is especially important for wires, pins, tubes, and other cylindrical parts that need to fit into a hole or mate with another part. The straightness of the material will also affect
-
How to Measure for a Spiral Cage Belt
Although there are many benefits, the spiral cage is a complex structure and measuring for the length of belting needed is more involved than a straight-running conveyor. Accuracy is important to ensure you receive the appropriate amount of belt required for your spiral. Missing this important
-
How to Measure for a Spiral Cage Belt
Although there are many benefits, the spiral cage is a complex structure and measuring for the length of belting needed is more involved than a straight-running conveyor. Accuracy is important to ensure you receive the appropriate amount of belt required for your spiral. Missing this important
-
Getting the Most from Coriolis Flowmeters in Pharmaceutical Processes
of a straight tube Coriolis meter is determined by the material of construction and the sensitivity of the components used to measure time delay. At any flow rate, the sensitivity (accuracy) decreases as the sensor tube s inside diameter increases. The smallest working sensor for many installations may
-
Flowmeters Benefit From Silicon Advances
For example, new versions of Coriolis mass flowmeters now claim the ability to measure two-phase flows and to measure viscosity directly. Ultrasonic flowmeters, which now include multiple paths to provide a far more accurate measurement, are enjoying an application renaissance. And even the lowly
-
Inferred pH in Steam Plant Water Chemistry Monitoring
Inferred pH means pH calculated from straight and cation conductivity. The calculation can be applied to condensate, feedwater, and boiler water. Although not widely used in the United States, inferred pH is popular in Europe. Some plant chemists find inferred pH useful because it eliminates
-
Getting the Most from Coriolis Flowmeters in Pharmaceutical Processes
, the information in this article will be applicable to operation of other brands of Coriolis flowmeter. Coriolis flowmeters measure mass flow directly by taking advantage of the Coriolis Effect. Simply stated, the inertial effects caused by a fluid flowing through a tube are directly proportional
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
installation: 1. Thermal flow meter straight-run requirements. 2. Vortex flow meter installation mistakes to avoid. 3. How to select the right portable ultrasonic flow meter. Installation Tips For 3 Common Energy Flow Measurement Solutions. 1. Overcoming Thermal Flow Meter Straight-Run Requirements. You have
-
Criteria for the Selection of the Proper Distance Sensor Technology
to achieve a solution fitting the application. Several contact-less measuring processes are available for an optimum solution; each principles has its strength. The resolution corresponds to the smallest possible distance change, which effects a measurable change on the output signal. Linearity
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
www.electrophoresis-journal.com. experience a DEP force. Experiments were run for voltages. from 0 to 300 Vrms, frequencies from 100 to 600 kHz, and. flow rates from 0.002 to 0.05 mL/h. The application of an. electric field had no measureable effect on mixing of dye. between the two streams, and we
More Information Top
-
Experimental reconsideration of spatio‐temporal dynamics observed in fluid‐elastic oscillator arrays from complex system viewpoint: From vibrating pipes in hea...
When straightness is measured by image-processing- type straightness measuring equipment including Quick Vi- sion (Mitutoyo, Co. Ltd., Japan), which we use, straightness is usually assumed to be equal to the absolute value of the difference between the maximum and minimum values …
-
Online machine vision method for measuring the diameter and straightness of seamless steel pipes
Thus seamless steel pipe straightness measurement is required.1 To control the pipe straightness, contact measurement equipment for straight- ness is used on the feed-in dais at SIDERCA Corporation in Argentina.
-
Hologram Interferometer To Calibrate And Measure The Straightness In Micropositioning Equipment
A SIOBHI was developed using the basic parameters of one of the given designs for verifying and measuring straightness in micropositioning equipment in a range from 2um up to 20um in a total travel distance of 10mm., by using auxiliary high precision …
-
Initiatives of Precision Engineering at the Beginning of a Millennium
The artifact is specifically designed for measuring straightness on machines equipped with video probe sensors.
Indicates content that may require registration and/or purchase.