Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: AMETEK Brookfield
Description: The compact TC-150 is a circulating heating bath for use with water-jacketed Brookfield accessories. Also accommodates 600 mL beaker. Why control temperature for viscosity measurement? Detecting changes in your sample's properties is valuable information for predicting your
- Temperature Range: -20 to 150 C
- Volume: 6 liters
- Configuration: Controlled Bath
- Temperature Control: Cooling, Heating
-
Description: Thermo Scientific™ Precision™ circulating water baths are ideal when temperature uniformity and control are particularly critical, such as when working with enzymes and in serological applications. Available in three different models, these high performance baths feature
- Temperature Range: 5 to 100 C
- Power: 1,199.999999999997 to 1,500 watts
- Volume: 19 to 88.99999999999999 liters
- Configuration: Controlled Bath
-
Description: Support your fecal coliform testing with Thermo Scientific™ Precision™ coliform water baths, designed specifically for this application. Baths are preset to optimal temperatures of 35.0, 41.5, 44.5 and 45.5°C for easy use. Each bath is factory is factory
- Temperature Range: 35 to 45.5 C
- Power: 1,199.999999999997 to 1,500 watts
- Volume: 19 to 34.99999999999999 liters
- Configuration: Controlled Bath
-
-
Description: Thermo Scientific™ Precision™ shaking water baths support a range of sensitive life science and QA/QC applications – from warming fragile reagents to tissue culturing and genetics sequencing. Easily clean and maintain your bath with new coil-free interior. The Precision shallow
- Temperature Range: 5 to 100 C
- Power: 1,199.999999999997 to 1,500 watts
- Volume: 14.999999999999998 to 26.999999999999996 liters
- Configuration: Controlled Bath
-
Supplier: BEING Scientific Inc.
Description: Being Instruments General Purpose Laboratory Water Baths provide users with a constant temperature environment that only can be obtained when samples are totally immersed in water. Our line of lab water baths come in a variety of sizes and are suitable for
- Temperature Range: 25 to 100 C
- Power: 1,450.000000000001 watts
- Volume: 19.999999999999996 liters
- Configuration: Controlled Bath
-
Supplier: Sigma-Aldrich
Description: Has a microprocessor heater control which prevents temperature overshoot
- Temperature Range: 100 C
- Volume: 4.999999999999999 liters
- Configuration: Controlled Bath
- User Interface: Digital Front Panel
-
Supplier: BEING Scientific Inc.
Description: BEING Scientific General Purpose Laboratory Water Baths provide users with a constant temperature environment that only can be obtained when samples are totally immersed in water. Our line of lab water baths come in a variety of sizes and are suitable for
- Temperature Range: 100 C
- Power: 749.9999999999964 watts
- Volume: 9.999999999999998 liters
- Configuration: Controlled Bath
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product description: This textile water bath tester can connect other textile test equipment and others through hose, As a constant source supporting use. Such as rotary evaporator, electrophoresis, medical cold cap, cooling blankets, or use circulation cooling for other equipment,
-
Supplier: Cole-Parmer
Description: Water baths operate from 5°C above ambient to 95°C. Special safety feature shuts off heater if water level drops below heater coil. Choose from three convenient models; all include 6-ft cord with three-prong plug for 115 VAC operation. For 230 VAC use order transformer
- Frequency Range: 50 to 60 Hz
- Display Type: Analog Meter
- Configuration: Bath Only
-
Supplier: Cole-Parmer
Description: • Removable shaking insert can be easily prepared outside the bath • Adjustable temperature, shaking frequency, and countdown timer • One point temperature calibration for measurement accuracy • Shaking stroke at 15 mm with 20 to 200 rpm frequency • Low water-level
- Frequency Range: 50 Hz
- Volume: 8 to 19.999999999999996 liters
- Operating Temperature: 212 F
- Configuration: Controlled Bath
-
Supplier: Cole-Parmer
Description: • Removable shaking insert can be easily prepared outside the bath • Adjustable temperature, shaking frequency, and countdown timer • One point temperature calibration for measurement accuracy • Shaking stroke at 15 mm with 20 to 200 rpm frequency • Low water-level
- Frequency Range: 60 Hz
- Volume: 8 to 19.999999999999996 liters
- Operating Temperature: 212 F
- Configuration: Controlled Bath
-
Supplier: Cole-Parmer
Description: • Easily clean and maintain bath with coil-free design • Oscillations per Min: 0, 30-200 • Temperature range: 5 C above ambient to 100 C • Temperature uniformity at 70 C:
0.05 C • Temperture stability at 70 C: 0.1 C Thermo Scientific Precision shaking water - Frequency Range: 50 to 60 Hz
- Volume: 14.999999999999998 liters
- Operating Temperature: 41 to 212 F
- Configuration: Controlled Bath
-
Supplier: CANNON Instrument Company
Description: CT-1000 series constant temperature bath accommodates viscometer tubes requiring a bath depth up to 12" and provides reliable temperature control from 20 °C to 150 °C. The unit accommodates up to 7 simultaneous viscosity determinations. Common Applications Formulated oil
- Temperature Range: 20 to 100 C
- Temperature Accuracy: 0.009999999999999998 K
- Power: 1,400.0000000000016 watts
- Volume: 16.999999999999996 liters
-
Supplier: Parameter Generation & Control, Inc.
Description: The wide-range laboratory bath can be used as a controlled constant-temperature bath or for circulating controlled temperature liquids through external apparatus such as condensers and water-jacketed devices. This large volume bath consists of
- Chamber Capacity: 6.684027313609214 cubic feet
- Temperature Range: -20 to 71 C
- Temperature Control Accuracy: 0.1 ± °C
- Temperature Control: Cooling, Heating
-
Supplier: Isotech North America
Description: below. The Isotech Model 18233 Water Triple Point Maintenance Bath is not an adaption of general-purpose commercial equipment, but is specifically designed to maintain an safeguard 1 to 4 Water Triple Point Cells, for the calibration of thermometers on the International
- User Interface: Analog Front Panel
- Display: Analog Meter or Indicator
- Calibrator Style: Fixed
- Environmental Properties: Temperature
-
Supplier: ASTM International
Description: This specification covers the performance requirements for four types (Types IA, IB, IIA, and IIB) of unloaded and covered general-purpose gravity-convection and forced-circulation water baths ordinarily used in testing operations. The temperature within the bath chamber
-
Supplier: ASTM International
Description: This specification covers the performance requirements for four types (Types IA, IB, IIA, and IIB) of unloaded and covered general-purpose gravity-convection and forced-circulation water baths ordinarily used in testing operations. The temperature within the bath chamber
-
Description: Support a wide range of applications with Thermo Scientific™ Precision™ general purpose water baths, designed to maintain water temperature from ambient to 100°C. These rugged, high-performance baths range from 2L to 28L, including shallow models.
- Temperature Range: 100 C
- Power: 200 to 1,199.999999999997 watts
- Volume: 2 to 28 liters
- Configuration: Controlled Bath
-
Supplier: Isotech North America
Description: The Isotech fluidized calibration bath outperforms dangerous salt baths in all respects: wider temperature range, less hazardous and better uncertainties. The bath is the result of 20 years research and development into flow patterns, powder technology and filtration.
- Temperature Range: 50 to 700 C
- Power: 3,000 watts
- User Interface: Analog Front Panel
- Remote Interface: Application Software Included, Computer Interface, Other Computer Interface, Serial Interface
-
Supplier: Caron Products and Services, Inc.
Description: and Optional Features Refrigerated & Heated Bath/Circulator Model 2050 Standard Features Wide operating temperature range from -15°C to 90°C allows for a large variety of applications. Precise temperature control is provided through use of a microprocessor based PID controller.
-
Supplier: Sigma-Aldrich
Description: E models ED-5, AC input 230 V, has adjustable high temperature cut-off
- Temperature Range: 20 to 100 C
- Power: 2,000.0000000000002 watts
- Volume: 4.5 liters
- Configuration: Controlled Bath, Controller Only
-
Supplier: Isotech North America
Description: performance for a wide range of viscosities Over and Under Temperature Protection - protect expensive Water Triple Point (WTP) Cells as well as over temperature conditions
- Temperature Range: -40 to 125 C
- Power: 1,000.0000000000001 watts
- Volume: 8.499999999999998 liters
- User Interface: Analog Front Panel
-
Supplier: Isotech North America
Description: point cells. The temperature range of the standard 915 liquid calibration bath (915H) is 40°C to 300°C. When the 915 is used in conjunction with our external chiller the low temperature limit can be extended to -65°C. The 915 has a wide temperature range using silicon
- Temperature Range: -65 to 300 C
- Temperature Accuracy: 0.0005 K
- Power: 1,000.0000000000001 watts
- Volume: 7 liters
-
Supplier: ThermOmegaTech®
Description: applications, the reverse-acting TV/SC-AR can be used to regulate the flow of glycol, water or other cooling media; or can automate cooling sprinklers and cooling baths, etc… Operation A thermostatic element located at one end of the TV/SC-A (thermally isolated from the body of the
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 390 F
-
Supplier: Terra Universal, Inc.
Description: Seamless-molded, flame-polished 99.995% pure quartz vessel—ideal for ultra-pure chemistries PVDF refluxor condenses chemical vapors before they can escape from the bath, making it perfect for low flash-point chemicals or high-temperature operations Remote metering and DI water
-
Supplier: PTB Sales, Inc.
Description: All Lydall Affinity water chillers are digitally controlled. More information can be found at Lydall Affinity. Call for details on our used refrigerated baths and low temperature recirculating chillers.
-
Supplier: ASTM International
Description: of regulatory limitations prior to use. FIG. 1 Configurations of two commonly used triple point of water cells, Type A and Type B, with ice mantle prepared for measurement at the ice/water equilibrium temperature. The cells are used immersed in an ice bath or water
-
Description: bath, controlled at a preliminary determined temperature and their appearance at temperature equilibrium is noted. The test is repeated at varying temperatures until the clear solution remains clear and cloudy solution cloudy.
-
Supplier: CSA Group
Description: bath, controlled at a preliminary determined temperature and their appearance at temperature equilibrium is noted. The test is repeated at varying temperatures until the clear solution remains clear and cloudy solution cloudy.
-
Description: battery-operated appliances. This standard also applies to appliances for circulating air or water in conventional baths. This standard applies to factory-built self-contained whirlpool baths or whirlpool spas in which all controls and components are integral parts of the
-
Supplier: Seaward Group USA
Description: Measurement length: 1000mm in a temperature controlled water bath. Clamping device: designed for cross sections of 1mm2 to 1000mm2.
- Application / Connector Type: General Application
- Technology: Hand Tools
- Form Factor: Handheld
- Features: Other
-
Supplier: Solid State Cooling Systems
Description: On-board temperature control unit; works with the Switchback Power Supply or Power Supply/Temperature Controller to replace a remote chiller. Low flow, one-pass chemical temperature control Direct cooling of process fluid in wet benches. For 1-10 gal semiconductor chemical
- Cooling Capacity: 1.1 kW
- Process Flow: 8 GPM
- Process Pressure: 100 psi
- Operating Temperature: 50 to 95 F
-
Supplier: Cambridge Viscosity by PAC
Description: When viscosity tests require the sample material to be tested at specified high temperatures, the VISCOlab 3000 viscometer is the ideal choice. No separate, bulky, slow-responding water bath system is required. The VISCOlab 3000 incorporates an electronic heater and integrated
- Dynamic Viscosity Range: 0.2 to 20,000 cps
- Accuracy: 1 ±% Full Scale
- Display & Special Features: Computer Interface / Networkable, In-Line / In-Tank (Process / Continuous), Measures Temperature
- Industry / Application: Non-Newtonian Liquid
-
Supplier: Zurn Industries LLC
Description: Temp-Gard® III Shower Valve Series repair parts and accessories provide long-lasting durability suitable for commercial restroom showering applications. Features And Benefits Control the temperature and pressure of the water stream using lever handles 3-year warranty
-
Supplier: Hubbard-Hall Inc.
Description: temperatures. 2. It is only necessary to replace that which is lost through dragout. 3. Quick Temper 430 operates at a wide range of temperatures -- 500 to 1200°F. 4. The salt bath, when heated, maintains its viscosity over its temperature range with very little change.
- Operating / Use Temperature: 500 to 1,200 F
- Pour Point: 430 F
- Function: Quenchant / Heat Treat
- Features: Specialty
Find Suppliers by Category Top
Featured Products Top
-
INDIRECT ELECTRIC WATER BATH HEATER Benefits of Electric Water Bath Heaters (read more)
Browse Water Heaters Datasheets for Gaumer Process -
applications requiring highly-precise thermal control. These valves improve process efficiency, reduce system wear, maintain consistent product quality, conserve energy, and can save money. Benefits Controls cooling fluid return temperatures - ideal for glycol and water (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Industries often face the challenge of achieving precise temperature regulation without the added complexity of external power sources. Traditional temperature control systems rely on additional power, which increases energy costs and system setup (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
SPECIFICATIONS Rinse water usage shall be minimized by means of automatic conductivity control systems. They shall consist of a temperature compensated conductivity sensor, corrosion resistant one-inch solenoid valve, and transformer box which safely reduces line power to the sensor. Enclosure (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
variances in temperature and vibration while providing ingress protection from water and chemicals. Further, maintaining the quality and integrity of medical and biological products during transport is critical for public health and patient safety and new opportunities arise for sensors to (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
mixing design with only one moving part. Thermal actuator controls steam supply. Valve cartridge is very easy to remove. Safe operation: auto shut-off of steam if cold water flow is interrupted. Mixing valve cartridge designed for ease of maintenance (read more)
Browse Fluid Dispensing Equipment Datasheets for ThermOmegaTech® -
The ACME-SLIM packages represent 40 years of experience in electric heating, temperature control, and manufacture of large integrated package units. (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
apply specified immersion times, depths, temperatures and pressures as dictated by your product requirements or the relevant standard. After immersion, we inspect the unit, measure any internal water intrusion, document the results and provide a detailed test report. We can also (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
is strictly defined and controlled. Our Laboratory equipment includes fluidized baths and tube furnaces, standard platinum resistance thermometers, and type "B" and "S" thermocouples. All standards and calibrations are traceable to the National Institute of Standards and Technology (NIST) or (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Pyromation -
capillary tube-based temperature controllers are designed for precise temperature regulation and limitation in electric heating systems used in hot water generation. With a strong focus on quality, safety, and reliability, our products are ideally suited for applications where secure (read more)
Browse Thermostats Datasheets for Isabellenhutte USA
Conduct Research Top
-
Tank Temperature Monitoring and Control
CAS DataLoggers recently supplied the industrial data logging technology for a large manufacturing plant monitoring the temperature of several water bath tanks used to maintain the temperature of a sample of material undergoing a long-term durability test.
-
Accurate Temperature Control for the Separation of Solvents from Liquid Samples (.pdf)
been time consuming and requires evaporator apparatus, e.g., rotary evaporators along with highly precise temperature control to ensure that the separated solvent is in fact the component of interest. A wide range of heated and cooled Thermo Scientific water baths and chillers are available
-
New ASSE 1070 Sets Safety Standard for Sink, Lavatory and Bathtub Tempering
This past February the ASSE Board approved standard 1070-2004 entitled Performance Requirements for Water. Temperature Limiting Devices. The standard was developed for thermostatic devices that "control and limit the. water temperature to fittings for fixtures such as sinks, lavatories or bathtubs
-
Fatigue Performance of Nitinol Round Wire with Varying Cold Work Reductions (.pdf)
cold work in five percent increments. These samples were subsequently heat treated, cut into test sections at room temperature, and subjected to strain-controlled fatigue testing in a temperature-controlled RO water bath at a constant 10 _C above the measured active austenitic finish temperature (Af).
More Information Top
-
http://prijipati.library.usyd.edu.au/bitstream/2123/5428/1/sp-cottee-2009-thesis.pdf
… temperature regimes in a temperature controlled growth cabinet at Narrabri, 2006 and subsequently incubated for 2 h at optimal (25 o C), high (45 o C) or killing (90 o C) temperatures in a temperature controlled water bath , where n.s. represents …
-
Progress in Environmental Science and Engineering
The pulps were put into a poly-plastic bag and preheated in a temperature controlled water bath , then mixed with xylanase or bleaching liquor manually, sealed and put back into a temperature controlled water bath, during whole bleaching duration, the bags were …
-
Progress in Environmental Science and Engineering
The reactor temperature was controlled by a temperature controlled water bath .
-
Advances in Chemical Engineering: ICCMME 2011
A certain amount of filtrated solution was put into a three-neck flask positioned in a constant- temperature controlled water bath set at 80˚C with the temperature fluctuation of less than ±0.1˚C.
-
EPD Congress 2009: Extraction and Processing Division
The flasks were stirred at a constant speed of 120 rpm by a magnetic stirrer at a temperature controlled water bath with temperature 25℃.
-
ASTM MNL51 - Distillation and Vapor Pressure Measurement in Petroleum Products
The burette containing the sample is placed in a temperature controlled water bath .
Indicates content that may require registration and/or purchase.